- Adjustment Type
- Base Part Number
- Factory Lead Time
- Max Operating Temperature
- Military Standard
- Min Operating Temperature
- Moisture Sensitivity Level (MSL)
- Mount
- Mounting Type
- Number of Turns
- Packaging
- Part Status
Attribute column
Manufacturer
Bourns Trimmer Potentiometers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Terminal Shape | Weight | Resistive Material | Operating Temperature (Max.) | Operating Temperature (Min.) | Voltage Rated | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Color | Power (Watts) | Additional Feature | HTS Code | Power Rating | Voltage - Rated DC | Pitch | Packing Method | Max Power Dissipation | Depth | Construction | Resistor Type | Reach Compliance Code | Base Part Number | Military Standard | Termination Style | Voltage - Rated AC | Rated Power Dissipation (P) | Number of Contacts | Actuator Type | Lead Length | Working Voltage | Insulation Resistance | Lead Diameter | Size Code | Rated Temperature | Adjustment Type | Number of Turns | Taper | Actuator Orientation | Rotation Angle | Outside Diameter | Ganging Number | Diameter | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 3306K-1-103 Bourns Inc. | In Stock | - | - | 18 Weeks | - | PCB, Through Hole | Through Hole | - | SNAP-IN | 360mg | Cermet | - | - | - | Bulk | 2007 | Trimpot® 3306 - Open Frame | Rectangular - 0.268 x 0.319 Face x 0.331 H 6.81mmx8.10mmx8.40mm | ±25% | e3 | yes | Active | 1 (Unlimited) | 3 | Pin | EAR99 | ±250ppm/°C | 10kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | 100°C | -25°C | - | Blue | 0.2W 1/5W | - | 8533.40.80.50 | 200mW | - | - | - | 200mW | 7mm | - | TRIMMER | - | 3306K | Not | PC Pins | - | 0.2W | - | SCREW | - | - | - | - | - | 70°C | Side Adjustment | 1 | - | VERTICAL | - | - | 1 | 6.81mm | 8.4074mm | - | - | No | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() 3314Z-1-202E Bourns Inc. | 347 | - | - | 7 Weeks | - | Surface Mount | Surface Mount | - | J BEND | 283mg | Cermet | - | - | - | Tape & Reel (TR) | 2007 | Trimpot® 3314 - Sealed | Square - 0.219 x 0.197 Face x 0.227 H 5.56mmx5.01mmx5.76mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 3 | J-Hook | EAR99 | ±100ppm/°C | 2kOhm | Matte Tin (Sn) | 125°C | -55°C | Cermet, Potentiometer | Natural | 0.25W 1/4W | - | 8533.40.80.50 | 250mW | - | - | TR, EMBOSSED, 7 INCH | 250mW | 5.56mm | Rectangular | TRIMMER | - | 3314Z | Not | J Lead | - | 0.25W | - | SCREW | - | - | - | - | 2022 | 70°C | Side Adjustment | 1 | Linear | VERTICAL | 240 deg | - | - | - | 5.7658mm | - | - | No | No SVHC | ROHS3 Compliant | - | ||
![]() 3290W-1-203 Bourns Inc. | 68 | - | - | 12 Weeks | - | Panel, Through Hole | Through Hole | - | - | 708.738078mg | Wirewound | - | - | - | Tube | 1999 | Trimpot® 3290 - Sealed | Rectangular - 0.375 x 0.150 Facex0.375L 9.53mmx3.81mmx9.53mm | ±5% | e4 | yes | Active | 1 (Unlimited) | 3 | Pin | EAR99 | ±50ppm/°C | 20kOhm | Gold (Au) | 150°C | -65°C | - | - | - | - | - | 1W | 500V | - | - | 1W | 3.81mm | - | TRIMMER | - | 3290W | Not | PC Pins | - | 1W | 3 | SCREW | 8mm | - | - | 0.51 mm | - | 85°C | Top Adjustment | 25 | Linear | VERTICAL | 9000 deg | - | 1 | - | 9.53mm | - | - | No | No SVHC | ROHS3 Compliant | - | ||
![]() 3059J-1-205 Bourns Inc. | In Stock | - | - | 10 Weeks | - | Chassis Mount | Chassis Mount | - | - | - | Cermet | 150°C | -55°C | - | Bulk | 2007 | Trimpot® 3059 - Sealed | Rectangular - 0.315 x 0.190 Facex1.250L 8.00mmx4.83mmx31.75mm | ±10% | e0 | no | Active | 1 (Unlimited) | 3 | Solder | EAR99 | ±100ppm/°C | 2MOhm | Tin/Lead (Sn60Pb40) | - | - | - | - | - | - | 8533.40.80.50 | - | - | - | - | 1W | - | - | TRIMMER | not_compliant | 3059J | - | Solder Hook | - | 1W | - | SCREW | - | 400V | - | - | - | 70°C | Side Adjustment | 22 | - | HORIZONTAL | 7920 deg | - | 1 | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() 3269P-1-105LF Bourns Inc. | In Stock | - | Datasheet | 10 Weeks | Tin | Surface Mount | Surface Mount | SMD/SMT | - | - | Cermet | - | - | - | Tube | 2006 | Trimpot® 3269 - Sealed | Rectangular - 0.250 x 0.170 Face x 0.205 H 6.35mmx4.32mmx5.21mm | ±10% | e3 | yes | Active | 2 (1 Year) | 3 | Gull Wing | EAR99 | ±100ppm/°C | 1MOhm | - | 150°C | -65°C | Cermet, Potentiometer | - | 0.25W 1/4W | - | 8533.40.80.50 | 250mW | - | - | - | 250mW | 8.39mm | Trimmer Pot | TRIMMER | - | 3269P | Not | Gull Wing | - | 0.25W | - | SCREW | - | 300V | - | - | 2525 | 85°C | Side Adjustment | 12 | - | HORIZONTAL | 4320 deg | - | - | - | 5.207mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() 3312J-1-503E Bourns Inc. | In Stock | - | - | 8 Weeks | - | Surface Mount | Surface Mount | - | WRAPAROUND | 32.1mg | Cermet | - | - | 500V | Tape & Reel (TR) | 2008 | Trimpot® 3312 - Sealed | Rectangular - 0.110 x 0.098 Face x 0.067 H 2.80mmx2.50mmx1.70mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 3 | J-Hook | EAR99 | ±100ppm/°C | 50kOhm | Matte Tin (Sn) | 125°C | -55°C | - | - | 0.1W 1/10W | - | 8533.40.80.50 | 100mW | 500V | - | TR, EMBOSSED, 7 INCH | 100mW | 2.8mm | - | TRIMMER | - | 3312J | Not | J Lead | - | - | - | SCREW | - | - | 500MOhm | - | - | 70°C | Top Adjustment | 1 | - | VERTICAL | 255 deg | - | - | - | 1.7018mm | - | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() 3252L-1-104 Bourns Inc. | In Stock | - | Datasheet | 8 Weeks | - | Chassis Mount, Panel | Chassis Mount | - | FLEXIBLE WIRE | 1.842719g | Cermet | - | - | - | Bulk | 2005 | Trimpot® 3252 - Sealed | Rectangular - 0.500 x 0.187 Face x 0.500 H 12.70mmx4.75mmx12.70mm | ±10% | e0 | - | Active | 1 (Unlimited) | 3 | Wire Leads | EAR99 | ±100ppm/°C | 100kOhm | Tin/Lead (Sn90Pb10) | 150°C | -65°C | - | - | 0.75W 3/4W | - | 8533.40.80.50 | 750mW | - | - | - | 750mW | 4.75mm | - | TRIMMER | - | 3252L | Not | Wire Leads | - | 0.75W | - | SCREW | - | 400V | - | - | - | 85°C | Top Adjustment | 25 | - | HORIZONTAL | 9000 deg | - | 1 | - | 12.7mm | - | - | - | - | Non-RoHS Compliant | - | ||
![]() RT24C2X502 Bourns Inc. | In Stock | - | Datasheet | 7 Weeks | - | Through Hole | Through Hole | - | - | 709mg | Wirewound | - | - | - | Tube | 2007 | Trimpot® RT24/RTR24-Sealed | Rectangular - 0.375 x 0.150 Face x 0.375 H 9.53mmx3.81mmx9.53mm | ±5% | - | no | Active | 1 (Unlimited) | 3 | Pin | EAR99 | ±50ppm/°C | 5kOhm | - | 150°C | -65°C | - | - | 0.75W 3/4W | - | 8533.31.00.00 | 750mW | - | - | - | - | - | Trimmer Pot | TRIMMER | - | RT24C2 | MIL-PRF-27208 | PC Pins | - | 0.75W | - | SCREW | 8mm | - | - | 0.51 mm | 3815 | 85°C | Side Adjustment | 25 | - | HORIZONTAL | 9000 deg | - | - | - | - | - | - | No | No SVHC | ROHS3 Compliant | - | ||
![]() 3266P-1-503LF Bourns Inc. | In Stock | - | Datasheet | 9 Weeks | - | Through Hole | Through Hole | - | WIRE | 425.242847mg | Cermet | - | - | 300V | Tube | 2006 | Trimpot® 3266 - Sealed | Rectangular - 0.250 x 0.174 Face x 0.174 H 6.35mmx4.42mmx4.42mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 3 | Pin | - | ±100ppm/°C | 50kOhm | Matte Tin (Sn) | 125°C | -55°C | - | - | 0.25W 1/4W | - | - | 250mW | 500V | - | - | 250mW | 7.5mm | Multi-Turn | TRIMMER | - | 3266P | Not | PC Pins | - | 0.25W | - | SCREW | - | - | - | - | - | 70°C | Side Adjustment | 12 | Linear | HORIZONTAL | - | - | 1 | - | 4.4196mm | - | - | No | - | ROHS3 Compliant | - | ||
![]() 3306P-1-104 Bourns Inc. | 2289 | - | Datasheet | 18 Weeks | - | PCB, Through Hole | Through Hole | - | SNAP-IN | 360mg | Cermet | - | - | - | Bulk | 1999 | Trimpot® 3306 - Open Frame | Rectangular - 0.319 x 0.268 Face x 0.300 H 8.10mmx6.81mmx7.62mm | ±25% | e3 | yes | Active | 1 (Unlimited) | 3 | Pin | EAR99 | ±250ppm/°C | 100kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | 100°C | -25°C | - | Blue | 0.2W 1/5W | - | 8533.40.80.50 | 200mW | 100V | 2.5mm | - | 200mW | 8.1mm | - | TRIMMER | - | 3306P | Not | PC Pins | 100V | 0.2W | - | SCREW | - | - | - | - | - | 70°C | Top Adjustment | 1 | Linear | HORIZONTAL | - | - | 1 | 6.81mm | 7.62mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 3329H-1-500LF Bourns Inc. | 117 | - | Datasheet | 8 Weeks | - | PCB, Through Hole | Through Hole | - | WIRE | 566.990462mg | Cermet | - | - | 300V | Tube | 2005 | Trimpot® 3329 - Sealed | Round - 0.250Dia x 0.180 H 6.35mmx4.57mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 3 | Pin | - | ±100ppm/°C | 50Ohm | Matte Tin (Sn) | 150°C | -55°C | - | White | 0.5W 1/2W | - | - | 500mW | - | 2.54mm | - | 500mW | - | Trimmer Pot | TRIMMER | - | 3329H | Not | PC Pins | 300V | 0.5W | - | SCREW | 6.78mm | - | - | - | - | 85°C | Top Adjustment | 1 | Linear | VERTICAL | 260 deg | 6.35 mm | - | 6.35mm | 4.572mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() RJ26FX104 Bourns Inc. | In Stock | - | Datasheet | 11 Weeks | - | PCB, Through Hole | Through Hole | - | WIRE | 425.242847mg | Cermet | - | - | 200V | Tube | 2002 | Trimpot® RJ26/RJR26-Sealed | Rectangular - 0.250 x 0.170 Face x 0.250 H 6.35mmx4.32mmx6.35mm | ±10% | e0 | no | Active | 1 (Unlimited) | 3 | Pin | EAR99 | ±100ppm/°C | 100kOhm | Tin/Lead (Sn/Pb) | 150°C | -65°C | - | - | 0.25W 1/4W | - | 8533.40.80.50 | 250mW | - | - | - | - | - | Trimmer Pot | TRIMMER | - | RJ26FX | MIL-PRF-22097 | PC Pins | - | 0.25W | - | SCREW | 4.78mm | - | - | 0.46 mm | 2517 | 85°C | Side Adjustment | 12 | Linear | HORIZONTAL | 4320 deg | - | - | - | 6.35mm | - | - | No | No SVHC | Non-RoHS Compliant | - | ||
![]() 3224W-2-203E Bourns Inc. | In Stock | - | - | 9 Weeks | - | Surface Mount | Surface Mount | - | - | 283mg | Cermet | - | - | - | Tape & Reel (TR) | 2007 | Trimpot® 3224 - Sealed | Rectangular - 0.189 x 0.138 Face x 0.209 H 4.80mmx3.50mmx5.30mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 3 | J-Hook | - | ±100ppm/°C | 20kOhm | Matte Tin (Sn) | 150°C | -65°C | Cermet, Potentiometer | - | 0.25W 1/4W | - | - | 250mW | - | - | TR, EMBOSSED, 7 INCH | 250mW | 3.9mm | Trimmer Pot | TRIMMER | - | 3224W | Not | J Lead | - | 0.25W | - | SCREW | - | - | - | - | 1914 | 85°C | Top Adjustment | 12 | Linear | VERTICAL | 4320 deg | - | - | - | 5.2832mm | - | - | No | - | ROHS3 Compliant | - | ||
![]() 3250W-1-103 Bourns Inc. | In Stock | - | Datasheet | 5 Weeks | - | Chassis Mount, PCB, Panel, Through Hole | Chassis Mount | - | - | 1.700971g | Wirewound | - | - | - | Tube | 1999 | Trimpot® 3250 - Sealed | Rectangular - 0.500 x 0.220 Face x 0.500 H 12.70mmx5.59mmx12.70mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 3 | Pin | EAR99 | ±50ppm/°C | 10kOhm | Matte Tin (Sn) | 150°C | -65°C | - | Blue | - | - | 8533.31.00.00 | 1W | 500V | - | - | 1W | 5.59mm | Square | TRIMMER | - | 3250W | Not | PC Pins | - | 1W | - | SCREW | 13.33mm | - | - | 0.71 mm | - | 85°C | Top Adjustment | 25 | Linear | VERTICAL | 9000 deg | - | 1 | - | 12.7mm | - | - | No | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() PVG3A104C01R00 Bourns Inc. | 1829 | - | - | 8 Weeks | - | Surface Mount | Surface Mount | - | - | - | Cermet | - | - | - | Cut Tape (CT) | 2007 | PVG3 | Rectangular - 0.142 x 0.134 Face x 0.079 H 3.60mmx3.40mmx2.00mm | ±20% | - | yes | Active | 1 (Unlimited) | - | - | - | ±150ppm/°C | 100kOhm | - | - | - | - | - | 0.25W 1/4W | - | - | 250mW | - | - | - | 250mW | - | - | - | - | PVG3A | - | J Lead | - | - | - | - | - | - | - | - | - | - | Top Adjustment | 1 | - | - | - | - | - | - | 2.0066mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() 3361P-1-253GLF Bourns Inc. | 511 | - | - | 7 Weeks | Tin | Surface Mount | Surface Mount | - | FLAT | 567mg | Cermet | - | - | 300V | Tape & Reel (TR) | 2006 | Trimpot® 3361 - Sealed | Square - 0.277 x 0.264 Face x 0.205 H 7.04mmx6.71mmx5.21mm | ±10% | e3 | yes | Active | 3 (168 Hours) | 3 | Gull Wing | EAR99 | ±100ppm/°C | 25kOhm | - | 125°C | -55°C | Cermet, Potentiometer | - | 0.5W 1/2W | - | 8533.40.80.50 | 500mW | - | - | - | 500mW | 8.53mm | - | TRIMMER | - | 3361P | Not | Gull Wing | - | 0.5W | - | SCREW | - | - | - | - | - | 70°C | Top Adjustment | 1 | Linear | VERTICAL | - | - | - | - | 4.8768mm | - | - | No | No SVHC | ROHS3 Compliant | - | ||
![]() 3224J-1-201E Bourns Inc. | 2970 |
| Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | - | - | 283mg | Cermet | - | - | - | Tape & Reel (TR) | 2007 | Trimpot® 3224 - Sealed | Rectangular - 0.181 x 0.138 Face x 0.146 H 4.60mmx3.50mmx3.71mm | ±10% | - | - | Active | 1 (Unlimited) | - | J-Hook | - | ±100ppm/°C | 200Ohms | - | 150°C | -65°C | Cermet, Potentiometer | - | 0.25W 1/4W | - | - | 250mW | - | - | - | 250mW | 5mm | - | - | - | 3224J | Not | J Lead | - | - | - | - | - | - | - | - | - | - | Side Adjustment | 12 | Linear | - | - | - | - | - | 3.7084mm | 4mm | 4.572mm | No | No SVHC | ROHS3 Compliant | - | ||
![]() TC33X-1-104E Bourns Inc. | In Stock | - | - | 18 Weeks | - | Surface Mount | Surface Mount | - | WRAPAROUND | - | Cermet | - | -40°C | - | Tape & Reel (TR) | 2006 | Trimpot® TC33 - Open Frame | Rectangular - 0.150 x 0.142 Face x 0.047 H 3.80mmx3.60mmx1.20mm | ±25% | e3 | yes | Active | 1 (Unlimited) | 3 | - | - | ±250ppm/°C | 100kOhm | Matte Tin (Sn) | - | - | - | - | 0.1W 1/10W | CONTINUOUS ROTATION | - | - | - | - | TR, EMBOSSED, 7 INCH | 100mW | - | Trimmer Pot | TRIMMER | - | TC33X | - | J Lead | - | - | - | SCREW | - | 50V | - | - | - | 70°C | Top Adjustment | 1 | - | VERTICAL | - | - | - | - | 1.1938mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() 3386F-1-253TLF Bourns Inc. | In Stock | - | Datasheet | 9 Weeks | Tin | Through Hole | Through Hole | - | - | 850.485694mg | Cermet | - | - | 300V | Tube | 2007 | Trimpot® 3386 - Sealed | Square - 0.375 x 0.375 Face x 0.190 H 9.53mmx9.53mmx4.83mm | ±10% | e3 | - | Active | 1 (Unlimited) | - | Pin | - | ±100ppm/°C | 25kOhm | - | 125°C | -55°C | - | - | 0.5W 1/2W | - | - | 500mW | - | - | - | 500mW | 9.53mm | Trimmer Pot | TRIMMER | - | 3386F | Not | PC Pins | - | 0.5W | - | - | 5.97mm | - | - | - | 3838 | - | Top Finger Adjustment | 1 | - | - | 280 deg | - | - | - | 4.826mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() 3082P-1-503LF Bourns Inc. | In Stock | - | Datasheet | 8 Weeks | Tin | Panel, Through Hole | Through Hole | - | WIRE | - | Cermet | - | - | - | Tube | 1999 | Trimpot® 3082 - Sealed | Rectangular - 0.150 x 0.115 Facex0.500L 3.80mmx2.92mmx12.70mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 3 | Pin | EAR99 | ±100ppm/°C | 50kOhm | - | 150°C | -65°C | - | - | 0.3W | - | 8533.40.80.50 | 335mW | - | - | - | 300mW | 2.5mm | - | TRIMMER | - | 3082P | Not | PC Pins | - | 0.3W | - | SCREW | 6.1mm | 400V | - | 0.41 mm | - | 85°C | Side Adjustment | 10 | Linear | HORIZONTAL | 3600 deg | - | 1 | - | - | - | - | - | - | ROHS3 Compliant | - |