- Adjustment Type
- Base Part Number
- Factory Lead Time
- Max Operating Temperature
- Military Standard
- Min Operating Temperature
- Moisture Sensitivity Level (MSL)
- Mount
- Mounting Type
- Number of Turns
- Packaging
- Part Status
Attribute column
Manufacturer
Bourns Trimmer Potentiometers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Terminal Shape | Weight | Resistive Material | Voltage Rated | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Color | Power (Watts) | HTS Code | Power Rating | Voltage - Rated DC | Packing Method | Max Power Dissipation | Depth | Construction | Resistor Type | Reach Compliance Code | Base Part Number | Military Standard | Termination Style | Rated Power Dissipation (P) | Actuator Type | Lead Length | Working Voltage | Size Code | Rated Temperature | Adjustment Type | Number of Turns | Taper | Actuator Orientation | Rotation Angle | Ganging Number | Diameter | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PV32H200A01B00 Bourns Inc. | In Stock | - | - | 6 Weeks | - | - | Through Hole | - | - | Cermet | - | Bulk | 2012 | PV32 | Round - 0.260Dia x 0.181 H 6.60mmx4.60mm | ±20% | - | yes | Active | 1 (Unlimited) | - | - | - | ±100ppm/°C | 20Ohm | - | - | - | - | - | 0.5W 1/2W | - | - | - | - | - | - | - | - | - | PV32H | - | PC Pins | - | - | - | - | - | - | Top Adjustment | 1 | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 3296W-1-222 Bourns Inc. | In Stock | - | - | 7 Weeks | - | PCB, Through Hole | Through Hole | WIRE | 850.485694mg | Cermet | - | Tube | 2007 | Trimpot® 3296 - Sealed | Rectangular - 0.375 x 0.190 Face x 0.395 H 9.53mmx4.83mmx10.03mm | ±10% | e3 | yes | Active | Not Applicable | 3 | PC Pin | EAR99 | ±100ppm/°C | 2.2kOhm | Matte Tin (Sn) | 150°C | -55°C | - | - | 0.5W 1/2W | 8533.40.80.50 | 500mW | - | - | 500mW | - | - | TRIMMER | - | 3296W | - | PC Pins | 0.5W | SCREW | - | - | - | 70°C | Top Adjustment | 25 | Linear | VERTICAL | - | - | - | 10.033mm | - | - | - | - | Non-RoHS Compliant | - | ||
![]() 3296W-1-473 Bourns Inc. | In Stock | - | - | 7 Weeks | - | PCB, Through Hole | Through Hole | WIRE | 850.485694mg | Cermet | - | Tube | 2005 | Trimpot® 3296 - Sealed | Rectangular - 0.375 x 0.190 Face x 0.395 H 9.53mmx4.83mmx10.03mm | ±10% | e3 | yes | Active | Not Applicable | 3 | PC Pin | EAR99 | ±100ppm/°C | 47kOhm | Matte Tin (Sn) | 150°C | -55°C | - | - | 0.5W 1/2W | 8533.40.80.50 | 500mW | - | - | 500mW | - | - | TRIMMER | not_compliant | 3296W | - | PC Pins | 0.5W | SCREW | - | - | - | 70°C | Top Adjustment | 25 | Linear | VERTICAL | - | - | - | 10.033mm | - | - | - | - | Non-RoHS Compliant | - | ||
![]() 3386F-1-252 Bourns Inc. | In Stock | - | - | 14 Weeks | Lead, Tin | Through Hole | Through Hole | WIRE | 850.485694mg | Cermet | 300V | Tube | 2007 | Trimpot® 3386 - Sealed | Square - 0.375 x 0.375 Face x 0.190 H 9.53mmx9.53mmx4.83mm | ±10% | e0 | no | Active | 1 (Unlimited) | 3 | Pin | EAR99 | ±100ppm/°C | 2.5kOhm | Tin/Lead (Sn80Pb20) | 125°C | -55°C | - | - | 0.5W 1/2W | 8533.40.80.50 | 500mW | - | - | 500mW | 9.53mm | - | TRIMMER | - | 3386F | Not | PC Pins | 0.5W | SCREW | - | - | - | 85°C | Top Adjustment | 1 | - | VERTICAL | - | - | - | 4.826mm | - | - | - | - | Non-RoHS Compliant | - | ||
![]() 3386Y-1-254 Bourns Inc. | In Stock | - | Datasheet | 8 Weeks | - | Through Hole | Through Hole | WIRE | 850.485694mg | Cermet | 300V | Tube | 2007 | Trimpot® 3386 - Sealed | Square - 0.375 x 0.375 Face x 0.190 H 9.53mmx9.53mmx4.83mm | ±10% | e0 | no | Active | 1 (Unlimited) | 3 | PC Pin | - | ±100ppm/°C | 250kOhm | Tin/Lead (Sn/Pb) | 125°C | -55°C | - | - | 0.5W 1/2W | - | 500mW | - | - | 500mW | - | Trimmer Pot | TRIMMER | not_compliant | 3386Y | - | PC Pins | 0.5W | SCREW | 5.97mm | - | 3838 | 85°C | Top Adjustment | 1 | - | VERTICAL | 280 deg | - | - | 4.826mm | - | - | - | - | Non-RoHS Compliant | - | ||
![]() 3329H-1-222LF Bourns Inc. | In Stock | - | - | 8 Weeks | - | Through Hole | Through Hole | - | 566.990462mg | Cermet | - | Tube | 2006 | Trimpot® 3329 - Sealed | Round - 0.250Dia x 0.180 H 6.35mmx4.57mm | ±10% | - | - | Active | 1 (Unlimited) | - | Pin | - | ±100ppm/°C | 2.2kOhms | - | 150°C | -55°C | Cermet | - | 0.5W 1/2W | - | 500mW | - | - | 500mW | - | - | - | - | 3329H | Not | PC Pins | - | - | - | - | - | - | Top Adjustment | 1 | - | - | - | - | 6.35mm | 4.572mm | - | - | No | No SVHC | ROHS3 Compliant | - | ||
![]() 3329H-1-302LF Bourns Inc. | In Stock | - | - | 8 Weeks | Tin | Through Hole | Through Hole | - | 566.990462mg | Cermet | - | Tube | 2006 | Trimpot® 3329 - Sealed | Round - 0.250Dia x 0.180 H 6.35mmx4.57mm | ±10% | - | - | Active | 1 (Unlimited) | - | Pin | - | ±100ppm/°C | 3kOhms | - | 150°C | -55°C | Cermet | - | 0.5W 1/2W | - | 500mW | - | - | 500mW | - | - | - | - | 3329H | - | PC Pins | - | - | - | - | - | - | Top Adjustment | 1 | - | - | - | - | 6.35mm | 4.572mm | - | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() 3269X-1-504GLF Bourns Inc. | In Stock | - | - | 15 Weeks | Tin | Surface Mount | Surface Mount | L BEND | - | Cermet | - | Tape & Reel (TR) | 2006 | Trimpot® 3269 - Sealed | Rectangular - 0.250 x 0.170 Face x 0.293 H 6.35mmx4.32mmx7.44mm | ±10% | e3 | yes | Active | 2 (1 Year) | 3 | Gull Wing | - | ±100ppm/°C | 500kOhm | - | 150°C | -65°C | Cermet, Potentiometer | - | 0.25W 1/4W | - | 250mW | - | TR, EMBOSSED, 13 INCH | 250mW | 6.36mm | Trimmer Pot | TRIMMER | - | 3269X | Not | Gull Wing | 0.25W | SCREW | - | 300V | 2517 | 85°C | Side Adjustment | 12 | Linear | HORIZONTAL | - | 1 | - | 7.4422mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() 3214W-2-102E Bourns Inc. | In Stock | - | - | 9 Weeks | - | Surface Mount | Surface Mount | - | - | Cermet | - | Tape & Reel (TR) | 2011 | Trimpot® 3214 - Sealed | Rectangular - 0.189 x 0.138 Face x 0.209 H 4.80mmx3.50mmx5.30mm | ±10% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | ±100ppm/°C | 1kOhm | - | 150°C | -65°C | Cermet, Potentiometer | - | 0.25W 1/4W | - | 250mW | - | - | 250mW | 3.9mm | - | - | - | 3214W | Not | J Lead | - | - | - | - | - | - | Top Adjustment | 5 | Linear | - | - | - | - | 5.3086mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() 3329H-1-474LF Bourns Inc. | In Stock | - | - | 6 Weeks | Tin | Through Hole | Through Hole | - | 566.990462mg | Cermet | - | Tube | 2006 | Trimpot® 3329 - Sealed | Round - 0.250Dia x 0.180 H 6.35mmx4.57mm | ±10% | - | - | Active | 1 (Unlimited) | - | Pin | - | ±100ppm/°C | 470kOhms | - | 150°C | -55°C | Cermet | - | 0.5W 1/2W | - | 500mW | - | - | 500mW | - | - | - | - | 3329H | - | PC Pins | - | - | - | - | - | - | Top Adjustment | 1 | - | - | - | - | 6.35mm | 4.572mm | - | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() 3361P-1-104G Bourns Inc. | In Stock | - | Datasheet | 7 Weeks | Lead, Tin | Surface Mount | Surface Mount | FLAT | 567mg | Cermet | - | Tape & Reel (TR) | 1999 | Trimpot® 3361 - Sealed | Square - 0.277 x 0.264 Face x 0.205 H 7.04mmx6.71mmx5.21mm | ±10% | e0 | no | Active | 3 (168 Hours) | 3 | Gull Wing | EAR99 | ±100ppm/°C | 100kOhm | - | 125°C | -55°C | Cermet, Potentiometer | Natural | 0.5W 1/2W | 8533.40.80.50 | 500mW | - | - | 500mW | - | - | TRIMMER | not_compliant | 3361P | - | Gull Wing | 0.5W | SCREW | - | - | - | 70°C | Top Adjustment | 1 | - | VERTICAL | - | - | - | 4.8768mm | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() 3329W-1-105 Bourns Inc. | In Stock | - | - | 13 Weeks | Lead, Tin | Through Hole | Through Hole | WIRE | 566.990462mg | Cermet | - | Tube | 2005 | Trimpot® 3329 - Sealed | Rectangular - 0.260 x 0.330 Face x 0.330 H 6.60mmx8.38mmx8.38mm | ±10% | e0 | no | Active | 1 (Unlimited) | 3 | Pin | EAR99 | ±100ppm/°C | 1MOhm | Tin/Lead (Sn/Pb) | 150°C | -25°C | - | White | 0.5W 1/2W | 8533.40.80.50 | 200mW | - | - | 500mW | - | Trimmer Pot | TRIMMER | not_compliant | 3329W | - | PC Pins | 0.5W | SCREW | 7.75mm | 300V | - | 85°C | Side Adjustment | 1 | - | HORIZONTAL | 240 deg | - | 6.6mm | 8.382mm | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() 3386H-1-474LF Bourns Inc. | In Stock | - | - | 7 Weeks | - | Through Hole | Through Hole | - | 850.485694mg | Cermet | 300V | Tube | 2007 | Trimpot® 3386 - Sealed | Square - 0.375 x 0.375 Face x 0.375 H 9.53mmx9.53mmx9.53mm | ±10% | - | - | Active | 1 (Unlimited) | - | Pin | - | ±100ppm/°C | 470kOhms | - | 125°C | -55°C | Cermet | - | 0.5W 1/2W | - | 500mW | - | - | 500mW | 4.83mm | - | - | - | 3386H | - | PC Pins | - | - | - | - | - | - | Side Adjustment | 1 | - | - | - | - | - | 9.525mm | 9.53mm | 4.826mm | No | No SVHC | ROHS3 Compliant | - | ||
![]() 3059J-1-502M Bourns Inc. | In Stock | - | - | 11 Weeks | - | Panel | Panel Mount | - | 2.834952g | Cermet | - | Bulk | 2007 | Trimpot® 3059 - Sealed | Rectangular - 0.315 x 0.190 Facex1.250L 8.00mmx4.83mmx31.75mm | ±10% | e0 | no | Active | 1 (Unlimited) | 3 | Solder | - | ±100ppm/°C | 5kOhm | Tin/Lead (Sn60Pb40) | 150°C | -55°C | - | - | - | - | 1W | - | - | 1W | 6.76mm | - | TRIMMER | - | 3059J | Not | Solder Hook | 1W | SCREW | - | 400V | - | 70°C | Side Adjustment | 22 | Linear | HORIZONTAL | 7920 deg | 1 | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() 3362F-1-205LF Bourns Inc. | In Stock | - | - | 8 Weeks | - | - | Through Hole | - | - | Cermet | - | - | 2016 | Trimpot® 3362 - Sealed | Rectangular - 0.275 x 0.260 Face x 0.185 H 6.99mmx6.60mmx4.70mm | ±10% | - | - | Active | - | - | - | - | ±100ppm/°C | 2MOhms | - | - | - | - | - | 0.5W 1/2W | - | 500mW | - | - | - | - | - | - | - | 3362F | - | PC Pins | - | - | - | - | - | - | Top Adjustment | 1 | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 3059J-1-503M Bourns Inc. | In Stock | - | - | 11 Weeks | Lead, Tin | Panel | Panel Mount | - | 2.834952g | Cermet | - | Bulk | 2005 | Trimpot® 3059 - Sealed | Rectangular - 0.315 x 0.190 Facex1.250L 8.00mmx4.83mmx31.75mm | ±10% | e0 | no | Active | 1 (Unlimited) | 3 | Solder | - | ±100ppm/°C | 50kOhm | Tin/Lead (Sn60Pb40) | 150°C | -55°C | - | - | - | - | 1W | - | - | 1W | - | - | TRIMMER | not_compliant | 3059J | - | Solder Hook | 1W | SCREW | - | 400V | - | 70°C | Side Adjustment | 22 | Linear | HORIZONTAL | 7920 deg | 1 | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() 3314G-1-254E Bourns Inc. | In Stock | - | - | 6 Weeks | - | Surface Mount | Surface Mount | - | 283mg | Cermet | - | Cut Tape (CT) | 2007 | Trimpot® 3314 - Sealed | Square - 0.177 x 0.177 Face x 0.100 H 4.50mmx4.50mmx2.55mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 3 | Gull Wing | - | ±100ppm/°C | 250kOhm | Matte Tin (Sn) | 125°C | -55°C | Cermet, Potentiometer | Natural | 0.25W 1/4W | - | 250mW | - | TR, EMBOSSED, 7 INCH | 250mW | 6.2mm | Rectangular | TRIMMER | - | 3314G | Not | Gull Wing | 0.25W | SCREW | - | 300V | - | 70°C | Top Adjustment | 1 | - | VERTICAL | 240 deg | - | - | 2.54mm | - | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() 3386P-EY5-202LF Bourns Inc. | In Stock | - | - | 9 Weeks | - | - | Through Hole | - | - | Cermet | - | - | 2016 | Trimpot® 3386 - Sealed | Square - 0.375 x 0.375 Face x 0.190 H 9.53mmx9.53mmx4.83mm | ±10% | - | - | Active | - | - | - | - | ±100ppm/°C | 2kOhms | - | - | - | - | - | 0.5W 1/2W | - | - | - | - | - | - | - | - | - | 3386P | - | PC Pins | - | - | - | - | - | - | Top Adjustment | 1 | - | - | - | - | - | 9.525mm | 9.525mm | 4.826mm | - | - | ROHS3 Compliant | - | ||
![]() 3306W-1-204 Bourns Inc. | In Stock | - | - | 18 Weeks | - | Through Hole | Through Hole | FLAT | 360mg | Cermet | - | Bulk | 2011 | Trimpot® 3306 - Open Frame | Rectangular - 0.268 x 0.319 Face x 0.331 H 6.81mmx8.10mmx8.40mm | ±25% | e3 | yes | Active | 1 (Unlimited) | 3 | PC Pin | EAR99 | ±250ppm/°C | 200kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | 100°C | -25°C | - | Blue | 0.2W 1/5W | 8533.40.80.50 | 200mW | - | - | 200mW | 4.5mm | - | TRIMMER | - | 3306W | Not | PC Pins | 0.2W | SCREW | - | - | - | 70°C | Side Adjustment | 1 | - | HORIZONTAL | - | 1 | 6.81mm | 8.4074mm | - | - | No | - | ROHS3 Compliant | - | ||
![]() 3006P-1-252 Bourns Inc. | In Stock | - | Datasheet | 12 Weeks | - | Panel, Through Hole | Through Hole | - | 1.133981g | Cermet | - | Tube | 2005 | Trimpot® 3006 - Sealed | Rectangular - 0.250 x 0.190 Facex0.750L 6.35mmx4.83mmx19.05mm | ±10% | - | - | Active | 1 (Unlimited) | - | Pin | - | ±100ppm/°C | 2.5kOhms | - | 125°C | -55°C | Cermet | - | 0.75W 3/4W | - | 750mW | 500V | - | 750mW | 4.83mm | - | - | - | 3006P | Not | PC Pins | - | - | - | - | - | - | Side Adjustment | 15 | - | - | - | - | - | - | 19.05mm | - | - | - | Non-RoHS Compliant | - |