- Adjustment Type
- Base Part Number
- Factory Lead Time
- Max Operating Temperature
- Military Standard
- Min Operating Temperature
- Moisture Sensitivity Level (MSL)
- Mount
- Mounting Type
- Number of Turns
- Packaging
- Part Status
Attribute column
Manufacturer
Bourns Trimmer Potentiometers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Terminal Shape | Weight | Resistive Material | Operating Temperature (Max.) | Operating Temperature (Min.) | Voltage Rated | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Color | Power (Watts) | Additional Feature | HTS Code | Power Rating | Packing Method | Max Power Dissipation | Depth | Construction | Resistor Type | Reach Compliance Code | Base Part Number | Military Standard | Reference Standard | Termination Style | Voltage - Rated AC | Rated Power Dissipation (P) | Actuator Type | Lead Length | Working Voltage | Lead Diameter | Size Code | Rated Temperature | Adjustment Type | Number of Turns | Taper | Actuator Orientation | Rotation Angle | Ganging Number | Diameter | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 3318F-1-203 Bourns Inc. | In Stock | - | Datasheet | - | - | Through Hole | Through Hole | SNAP-IN | 406mg | Carbon | - | - | - | Bulk | 2010 | Trimpot® 3318 - Open Frame | Square - 0.264 x 0.252 Face x 0.250 H 6.70mmx6.40mmx6.35mm | ±30% | e2 | - | Obsolete | 1 (Unlimited) | 3 | PC Pin | EAR99 | ±1000ppm/°C | - | 20kOhm | Tin/Copper (Sn/Cu) | 70°C | -10°C | - | Natural | 0.1W 1/10W | - | 8533.40.80.70 | 100mW | - | 100mW | 6.4mm | - | TRIMMER | - | 3318F | Not | - | PC Pins | - | - | SCREW | - | - | - | - | 50°C | Top Adjustment | 1 | - | VERTICAL | - | - | - | 6.35mm | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() 3362M-1-253 Bourns Inc. | In Stock | - | Datasheet | 7 Weeks | - | Through Hole | Through Hole | WIRE | 566.990462mg | Cermet | - | - | - | Tube | 2007 | Trimpot® 3362 - Sealed | Rectangular - 0.275 x 0.260 Face x 0.275 H 6.99mmx6.60mmx6.99mm | ±10% | e0 | no | Active | 1 (Unlimited) | 3 | Pin | EAR99 | ±100ppm/°C | - | 25kOhm | Tin/Lead (Sn/Pb) | 125°C | -55°C | - | Blue | 0.5W 1/2W | - | 8533.40.80.50 | 500mW | - | 500mW | - | Trimmer Pot | TRIMMER | not_compliant | 3362M | - | - | PC Pins | - | 0.5W | SCREW | 5.46mm | - | 0.46 mm | 2628 | 70°C | Side Adjustment | 1 | - | HORIZONTAL | 240 deg | - | - | 6.985mm | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() TC33X-1-201E Bourns Inc. | In Stock | - | - | 18 Weeks | - | Surface Mount | Surface Mount | WRAPAROUND | - | Cermet | - | -40°C | - | Tape & Reel (TR) | 2011 | Trimpot® TC33 - Open Frame | Rectangular - 0.150 x 0.142 Face x 0.047 H 3.80mmx3.60mmx1.20mm | ±25% | e3 | yes | Active | 1 (Unlimited) | 3 | - | - | ±250ppm/°C | - | 200Ohm | Matte Tin (Sn) | - | - | - | - | 0.1W 1/10W | CONTINUOUS ROTATION | - | - | TR, EMBOSSED, 7 INCH | 100mW | - | Trimmer Pot | TRIMMER | - | TC33X | - | - | J Lead | - | - | SCREW | - | 50V | - | - | 70°C | Top Adjustment | 1 | - | VERTICAL | - | - | - | 1.1938mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() 3059P-1-254 Bourns Inc. | In Stock | - | - | 10 Weeks | - | Chassis Mount, Panel | Chassis Mount | WIRE | 2.834952g | Cermet | - | - | - | Tube | 2005 | Trimpot® 3059 - Sealed | Rectangular - 0.315 x 0.190 Facex1.250L 8.00mmx4.83mmx31.75mm | ±10% | e0 | no | Active | 1 (Unlimited) | 3 | Pin | EAR99 | ±100ppm/°C | - | 250kOhm | Tin/Lead (Sn60Pb40) | 150°C | -55°C | - | - | - | - | 8533.40.80.50 | 1W | - | 1W | 4.83mm | - | TRIMMER | - | 3059P | Not | - | PC Pins | - | 1W | SCREW | 12.7mm | 400V | 0.71 mm | - | 70°C | Side Adjustment | 22 | - | HORIZONTAL | 7920 deg | 1 | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() 3314G-1-104G Bourns Inc. | In Stock | - | Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | - | - | Cermet | - | - | - | Tape & Reel (TR) | 2005 | Trimpot® 3314 - Sealed | Square - 0.177 x 0.177 Face x 0.100 H 4.50mmx4.50mmx2.55mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 3 | Gull Wing | - | ±100ppm/°C | - | 100kOhm | Matte Tin (Sn) | 125°C | -55°C | Cermet, Potentiometer | - | 0.25W 1/4W | - | - | 250mW | - | 250mW | 6.2mm | Rectangular | TRIMMER | - | 3314G | Not | - | Gull Wing | - | 0.25W | SCREW | - | 300V | - | - | 70°C | Top Adjustment | 1 | - | VERTICAL | 240 deg | - | - | 2.54mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() 3329P-1-251LF Bourns Inc. | In Stock | - | - | 7 Weeks | Tin | Through Hole | Through Hole | - | 566.990462mg | Cermet | - | - | - | Tube | 2006 | Trimpot® 3329 - Sealed | Round - 0.250Dia x 0.229 H 6.35mmx5.82mm | ±10% | - | - | Active | 1 (Unlimited) | - | Pin | - | ±100ppm/°C | - | 250Ohms | - | 150°C | -55°C | Cermet | - | 0.5W 1/2W | - | - | 500mW | - | 500mW | - | - | - | - | 3329P | - | - | PC Pins | - | - | - | - | - | - | - | - | Top Adjustment | 1 | - | - | - | - | 6.35mm | 5.8166mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() 3362P-1-102ALF Bourns Inc. | 20 |
| Datasheet | 7 Weeks | - | Through Hole | Through Hole | - | - | Cermet | - | - | - | Bulk | - | Trimpot® 3362 - Sealed | Rectangular - 0.275 x 0.260 Face x 0.185 H 6.99mmx6.60mmx4.70mm | ±10% | - | yes | Active | 1 (Unlimited) | - | PC Pins | - | ±100ppm/°C | - | 1kOhm | - | - | - | - | - | 0.5W 1/2W | - | - | - | - | 500mW | - | - | - | - | 3362P | - | - | PC Pins | - | - | - | - | - | - | - | - | Top Adjustment | 1 | - | - | - | - | - | 4.699mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() 3296X-1-102R Bourns Inc. | In Stock | - | - | 8 Weeks | - | PCB, Through Hole | Through Hole | WIRE | 850.485694mg | Cermet | - | - | - | Tape & Reel (TR) | 2005 | Trimpot® 3296 - Sealed | Rectangular - 0.395 x 0.190 Face x 0.395 H 10.03mmx4.83mmx10.03mm | ±10% | e0 | no | Active | Not Applicable | 3 | Pin | EAR99 | ±100ppm/°C | - | 1kOhm | Tin/Lead (Sn/Pb) | 150°C | -55°C | - | - | 0.5W 1/2W | - | 8533.40.80.50 | 500mW | TR | 500mW | 4.83mm | Multi-Turn | TRIMMER | - | 3296X | Not | - | PC Pins | - | 0.5W | SCREW | 6.4mm | 300V | 0.51 mm | - | 70°C | Side Adjustment | 25 | Linear | HORIZONTAL | - | 1 | - | 10.033mm | - | - | - | - | Non-RoHS Compliant | - | ||
![]() RJR26FX504M Bourns Inc. | In Stock | - | Datasheet | 15 Weeks | - | Through Hole | Through Hole | WIRE | - | Cermet | 150°C | -65°C | - | Tube | 2010 | Trimpot® RJ26/RJR26-Sealed | Rectangular - 0.250 x 0.170 Face x 0.250 H 6.35mmx4.32mmx6.35mm | ±10% | e0 | no | Active | 1 (Unlimited) | 3 | - | EAR99 | ±100ppm/°C | - | 500kOhm | Tin/Lead (Sn/Pb) | - | - | - | - | 0.25W 1/4W | - | 8533.40.80.50 | - | - | - | - | - | TRIMMER | not_compliant | RJR26 | - | MIL-PRF-39035 | PC Pins | - | 0.25W | SCREW | 4.78mm | - | 0.46 mm | 2517 | 85°C | Side Adjustment | 12 | - | HORIZONTAL | 4320 deg | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() PV12T501A01B00 Bourns Inc. | In Stock | - | Datasheet | 7 Weeks | - | - | Through Hole | - | - | Cermet | - | - | - | Bulk | 2012 | PV12 | Rectangular - 0.299 x 0.354 Face x 0.354 H 7.60mmx9.00mmx9.00mm | ±10% | - | yes | Active | 1 (Unlimited) | - | - | - | ±100ppm/°C | - | 500Ohm | - | - | - | - | - | 0.5W 1/2W | - | - | - | - | - | - | - | - | - | PV12T | - | - | PC Pins | - | - | - | - | - | - | - | - | Side Adjustment | 4 | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() RJR24FW501RM Bourns Inc. | In Stock | - | Datasheet | - | - | Through Hole | Panel Mount, Through Hole | - | - | Cermet | - | - | - | Tube | - | Trimpot® RJ24/RJR24-Sealed | Rectangular - 0.375 x 0.190 Face x 0.395 H 9.53mmx4.83mmx10.03mm | ±10% | - | - | Active | 1 (Unlimited) | - | - | - | ±100ppm/°C | - | 500Ohms | - | - | - | - | - | 0.5W 1/2W | - | - | - | - | - | - | - | - | - | RJR24 | - | - | PC Pins | - | - | - | - | - | - | - | - | Top Adjustment | 25 | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() 3362P-1-304 Bourns Inc. | In Stock | - | - | 7 Weeks | - | Through Hole | Through Hole | - | 566.990462mg | Cermet | - | - | - | Tube | 2007 | Trimpot® 3362 - Sealed | Rectangular - 0.275 x 0.260 Face x 0.185 H 6.99mmx6.60mmx4.70mm | ±10% | - | - | Active | 1 (Unlimited) | - | PC Pin | - | ±100ppm/°C | - | 300kOhms | - | 125°C | -55°C | Cermet | - | 0.5W 1/2W | - | - | 500mW | - | 500mW | - | - | - | - | 3362P | - | - | PC Pins | - | - | - | - | - | - | - | - | Top Adjustment | 1 | - | - | - | - | - | 4.699mm | 6.985mm | 6.604mm | - | - | Non-RoHS Compliant | - | ||
![]() 3362U-1-203RLF Bourns Inc. | In Stock | - | Datasheet | 7 Weeks | Tin | Through Hole | Through Hole | WIRE | 566.990462mg | Cermet | - | - | - | Tape & Reel (TR) | 2007 | Trimpot® 3362 - Sealed | Rectangular - 0.275 x 0.260 Face x 0.185 H 6.99mmx6.60mmx4.70mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 3 | Pin | - | ±100ppm/°C | - | 20kOhm | - | 125°C | -55°C | - | - | 0.5W 1/2W | - | - | 500mW | TR | 500mW | 6.99mm | Trimmer Pot | TRIMMER | - | 3362U | Not | - | PC Pins | - | 0.5W | SCREW | - | - | - | 2628 | 70°C | Top Adjustment | 1 | Linear | VERTICAL | 240 deg | - | - | 4.699mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() 3214W-1-102G Bourns Inc. | In Stock | - | - | 6 Weeks | - | Surface Mount | Surface Mount | J BEND | - | Cermet | - | - | - | Tape & Reel (TR) | 2011 | Trimpot® 3214 - Sealed | Rectangular - 0.189 x 0.138 Face x 0.209 H 4.80mmx3.50mmx5.30mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 3 | SMD/SMT | - | ±100ppm/°C | - | 1kOhm | Matte Tin (Sn) | - | - | - | - | 0.25W 1/4W | - | - | 250mW | TR, EMBOSSED, 13 INCH | 250mW | - | Trimmer Pot | TRIMMER | - | 3214W | - | - | J Lead | - | - | SCREW | - | - | - | 1420 | - | Top Adjustment | 5 | - | VERTICAL | 1800 deg | - | - | 5.08mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() 3309W-1-503 Bourns Inc. | In Stock | - | Datasheet | 14 Weeks | - | Through Hole | Through Hole | FLAT | 868mg | Cermet | - | - | 250V | Bulk | 2010 | Trimpot® 3309 - Open Frame | Rectangular - 0.354 x 0.433 Face x 0.492 H 9.00mmx11.00mmx12.50mm | ±25% | e3 | yes | Obsolete | 1 (Unlimited) | 3 | PC Pin | - | ±250ppm/°C | - | 50kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | 100°C | -25°C | - | Blue | 0.5W 1/2W | - | - | 500mW | - | 500mW | 7.22mm | - | TRIMMER | - | 3309W | Not | - | PC Pins | - | 0.5W | SCREW | - | - | - | - | 70°C | Side Adjustment | 1 | Linear | HORIZONTAL | 235 deg | 1 | 9mm | 10.9982mm | - | - | No | - | ROHS3 Compliant | - | ||
![]() 3266P-1-504 Bourns Inc. | In Stock | - | - | 9 Weeks | Lead, Tin | PCB, Through Hole | Through Hole | WIRE | 425.242847mg | Cermet | - | - | - | Tube | 2006 | Trimpot® 3266 - Sealed | Rectangular - 0.250 x 0.174 Face x 0.174 H 6.35mmx4.42mmx4.42mm | ±10% | e0 | no | Active | 1 (Unlimited) | 3 | Pin | - | ±100ppm/°C | - | 500kOhm | Tin/Lead (Sn/Pb) | 150°C | -55°C | - | - | 0.25W 1/4W | - | - | 250mW | - | 250mW | - | Multi-Turn | TRIMMER | not_compliant | 3266P | - | - | PC Pins | - | 0.25W | SCREW | - | 300V | - | - | 70°C | Side Adjustment | 12 | Linear | HORIZONTAL | - | 1 | - | 4.4196mm | - | - | - | - | Non-RoHS Compliant | - | ||
![]() 3329W-1-500LF Bourns Inc. | In Stock | - | - | 12 Weeks | - | Through Hole | Through Hole | - | 566.990462mg | Cermet | - | - | 300V | Tube | 2006 | Trimpot® 3329 - Sealed | Rectangular - 0.260 x 0.330 Face x 0.330 H 6.60mmx8.38mmx8.38mm | ±10% | - | - | Active | 1 (Unlimited) | - | Pin | - | ±100ppm/°C | - | 50Ohms | - | 150°C | -55°C | Cermet | White | 0.5W 1/2W | - | - | 500mW | - | 500mW | 6.1mm | - | - | - | 3329W | Not | - | PC Pins | - | - | - | - | - | - | - | - | Side Adjustment | 1 | Linear | - | - | - | 6.6mm | 8.382mm | 6.6mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() 3386F-1-105LF Bourns Inc. | In Stock | - | - | 14 Weeks | - | PCB, Through Hole | Through Hole | WIRE | 850.485694mg | Cermet | - | - | 300V | Tube | 2007 | Trimpot® 3386 - Sealed | Square - 0.375 x 0.375 Face x 0.190 H 9.53mmx9.53mmx4.83mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 3 | Pin | EAR99 | ±100ppm/°C | - | 1MOhm | Matte Tin (Sn) | 125°C | -55°C | - | Blue | 0.5W 1/2W | - | 8533.40.80.50 | 500mW | - | 500mW | 9.53mm | Trimmer Pot | TRIMMER | - | 3386F | Not | - | PC Pins | 300V | 0.5W | SCREW | 5.97mm | - | - | 3838 | 85°C | Top Adjustment | 1 | Linear | VERTICAL | 280 deg | - | - | 4.83mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 3386H-1-102LF Bourns Inc. | 19 |
| - | 6 Weeks | Tin | PCB, Through Hole | Through Hole | WIRE | 850.485694mg | Cermet | - | - | 300V | Tube | 2007 | Trimpot® 3386 - Sealed | Square - 0.375 x 0.375 Face x 0.375 H 9.53mmx9.53mmx9.53mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 3 | Pin | - | ±100ppm/°C | - | 1kOhm | - | 125°C | -55°C | - | Blue | 0.5W 1/2W | - | - | 500mW | - | 500mW | 4.83mm | Trimmer Pot | TRIMMER | - | 3386H | Not | - | PC Pins | 300V | 0.5W | SCREW | 5.97mm | - | - | - | 85°C | Side Adjustment | 1 | Linear | HORIZONTAL | 280 deg | - | - | 9.525mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 3386P-1-501LF Bourns Inc. | 18 |
| - | 7 Weeks | Tin | PCB, Through Hole | Through Hole | WIRE | 850.485694mg | Cermet | - | - | 300V | Tube | 2005 | Trimpot® 3386 - Sealed | Square - 0.375 x 0.375 Face x 0.190 H 9.53mmx9.53mmx4.83mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 3 | Pin | - | ±100ppm/°C | Potentiometer | 500Ohm | - | 125°C | -55°C | - | Blue | 0.5W 1/2W | - | - | 500mW | - | 500mW | 9.53mm | Trimmer Pot | - | - | 3386P | Not | - | PC Pins | 300V | 0.5W | - | 5.97mm | - | - | - | 85°C | Top Adjustment | 1 | Linear | VERTICAL | 280 deg | - | - | 4.83mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free |