- Adjustment Type
- Base Part Number
- Factory Lead Time
- Max Operating Temperature
- Military Standard
- Min Operating Temperature
- Moisture Sensitivity Level (MSL)
- Mount
- Mounting Type
- Number of Turns
- Packaging
- Part Status
Attribute column
Manufacturer
Bourns Trimmer Potentiometers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Terminal Shape | Weight | Resistive Material | Voltage Rated | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Color | Power (Watts) | HTS Code | Power Rating | Voltage - Rated DC | Pitch | Packing Method | Max Power Dissipation | Depth | Construction | Resistor Type | Reach Compliance Code | Base Part Number | Military Standard | Termination Style | Voltage - Rated AC | Rated Power Dissipation (P) | Actuator Type | Lead Length | Working Voltage | Insulation Resistance | Lead Diameter | Size Code | Rated Temperature | Adjustment Type | Number of Turns | Taper | Actuator Orientation | Rotation Angle | Ganging Number | Diameter | Height | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 3082P-1-503LF Bourns Inc. | In Stock | - | Datasheet | 8 Weeks | Tin | Panel, Through Hole | Through Hole | WIRE | - | Cermet | - | Tube | 1999 | Trimpot® 3082 - Sealed | Rectangular - 0.150 x 0.115 Facex0.500L 3.80mmx2.92mmx12.70mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 3 | Pin | EAR99 | ±100ppm/°C | - | 50kOhm | - | 150°C | -65°C | - | - | 0.3W | 8533.40.80.50 | 335mW | - | - | - | 300mW | 2.5mm | - | TRIMMER | - | 3082P | Not | PC Pins | - | 0.3W | SCREW | 6.1mm | 400V | - | 0.41 mm | - | 85°C | Side Adjustment | 10 | Linear | HORIZONTAL | 3600 deg | 1 | - | - | - | - | ROHS3 Compliant | - | ||
![]() 3345P-1-101 Bourns Inc. | 43 | - | Datasheet | 7 Weeks | - | Through Hole | Through Hole | - | 1.133981g | Wirewound | - | Bulk | 1999 | Trimpot® 3345 - Sealed | Round - 0.450Dia x 0.235 H 11.43mmx5.97mm | ±5% | - | yes | Active | 1 (Unlimited) | 3 | Pin | EAR99 | ±50ppm/°C | - | 100Ohm | - | 150°C | -55°C | - | Blue | - | - | 1W | - | - | - | 1W | - | Cylindrical | TRIMMER | - | 3345P | - | PC Pins | - | 1W | SCREW | 5.08mm | - | - | - | - | 70°C | Top Adjustment | 1 | Linear | VERTICAL | 280 deg | 1 | - | 5.969mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 3306P-1-502 Bourns Inc. | In Stock | - | - | 18 Weeks | Tin | PCB, Through Hole | Through Hole | FLAT | 360mg | Cermet | - | Bulk | 1997 | Trimpot® 3306 - Open Frame | Rectangular - 0.319 x 0.268 Face x 0.300 H 8.10mmx6.81mmx7.62mm | ±25% | e3 | yes | Active | 1 (Unlimited) | 3 | Pin | EAR99 | ±250ppm/°C | - | 5kOhm | - | 100°C | -25°C | - | Blue | 0.2W 1/5W | 8533.40.80.50 | 200mW | 100V | 2.5mm | - | 200mW | 8.1mm | - | TRIMMER | - | 3306P | Not | PC Pins | 100V | 0.2W | SCREW | - | - | - | - | - | 70°C | Top Adjustment | 1 | Linear | VERTICAL | - | 1 | 6.81mm | 7.62mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 3250W-1-100 Bourns Inc. | In Stock | - | - | 6 Weeks | - | Chassis Mount, PCB, Panel, Through Hole | Chassis Mount | - | 1.700971g | Wirewound | - | Tube | 2004 | Trimpot® 3250 - Sealed | Rectangular - 0.500 x 0.220 Face x 0.500 H 12.70mmx5.59mmx12.70mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 3 | Pin | EAR99 | ±50ppm/°C | - | 10Ohm | Matte Tin (Sn) | 150°C | -65°C | - | - | - | 8533.31.00.00 | 1W | 500V | - | - | 1W | - | Square | TRIMMER | - | 3250W | - | PC Pins | - | 1W | SCREW | 13.33mm | - | - | 0.71 mm | - | 85°C | Top Adjustment | 25 | - | VERTICAL | 9000 deg | 1 | - | 14.09mm | No | No SVHC | ROHS3 Compliant | - | ||
![]() 3006W-1-503LF Bourns Inc. | In Stock | - | Datasheet | 7 Weeks | - | PCB, Panel, Through Hole | Through Hole | WIRE | 1.133981g | Cermet | - | Tube | 2005 | Trimpot® 3006 - Sealed | Rectangular - 0.250 x 0.190 Facex0.750L 6.35mmx4.83mmx19.05mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 3 | Pin | - | ±100ppm/°C | - | 50kOhm | Matte Tin (Sn) | 125°C | -55°C | - | Blue | 0.75W 3/4W | - | 750mW | 500V | - | - | - | 5.08mm | Trimmer Pot | TRIMMER | - | 3006W | Not | PC Pins | - | 0.75W | SCREW | 5.33mm | 400V | - | 0.51 mm | 7519 | 70°C | Side Adjustment | 15 | Linear | HORIZONTAL | 5400 deg | - | - | 6.35mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 3269X-1-503LF Bourns Inc. | In Stock | - | Datasheet | 11 Weeks | - | Surface Mount | Surface Mount | - | 425mg | Cermet | 300V | Tube | 2006 | Trimpot® 3269 - Sealed | Rectangular - 0.250 x 0.170 Face x 0.293 H 6.35mmx4.32mmx7.44mm | ±10% | e3 | yes | Active | 2 (1 Year) | 3 | Gull Wing | EAR99 | ±100ppm/°C | - | 50kOhm | Matte Tin (Sn) | 150°C | -65°C | Cermet, Potentiometer | - | 0.25W 1/4W | 8533.40.80.50 | 250mW | - | - | - | 250mW | - | Trimmer Pot | TRIMMER | - | 3269X | - | Gull Wing | - | 0.25W | SCREW | - | - | - | - | 2525 | 85°C | Side Adjustment | 12 | Linear | HORIZONTAL | 4320 deg | - | - | 7.4422mm | No | No SVHC | ROHS3 Compliant | - | ||
![]() 3252L-1-205LF Bourns Inc. | In Stock | - | Datasheet | 9 Weeks | Tin | Chassis Mount | Chassis Mount | FLEXIBLE WIRE | 1.842719g | Cermet | - | Bulk | 2005 | Trimpot® 3252 - Sealed | Rectangular - 0.500 x 0.187 Face x 0.500 H 12.70mmx4.75mmx12.70mm | ±10% | e3 | - | Active | 1 (Unlimited) | 3 | Lead Wire | EAR99 | ±100ppm/°C | - | 2MOhm | - | 150°C | -65°C | - | - | 0.75W 3/4W | 8533.40.80.50 | 750mW | - | - | - | 750mW | - | - | TRIMMER | not_compliant | 3252L | - | Wire Leads | - | 0.75W | SCREW | - | 400V | - | - | - | 85°C | Top Adjustment | 25 | - | HORIZONTAL | 9000 deg | 1 | - | 12.7mm | - | - | ROHS3 Compliant | - | ||
![]() 3223W-1-104E Bourns Inc. | 433 | - | - | 6 Weeks | - | Surface Mount | Surface Mount | WRAPAROUND | 283mg | Cermet | 300V | Tape & Reel (TR) | 2007 | Trimpot® 3223 - Sealed | Rectangular - 0.154 x 0.125 Face x 0.164 H 3.90mmx3.18mmx4.16mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 3 | J-Hook | - | ±100ppm/°C | Potentiometer | 100kOhm | Matte Tin (Sn) | 150°C | -65°C | Cermet, Potentiometer | Natural | 0.125W 1/8W | - | 125mW | - | - | TR, EMBOSSED, 7 INCH | 125mW | 3.52mm | Trimmer Pot | - | - | 3223W | Not | J Lead | - | 0.125W | - | - | - | 100MOhm | - | 1512 | 70°C | Top Adjustment | 11 | Linear | VERTICAL | - | - | - | 4.1656mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 3214G-1-203E Bourns Inc. | 1500 | - | Datasheet | 7 Weeks | - | Surface Mount | Surface Mount | - | 283mg | Cermet | - | Tape & Reel (TR) | 2007 | Trimpot® 3214 - Sealed | Rectangular - 0.189 x 0.138 Face x 0.154 H 4.80mmx3.50mmx3.90mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 3 | Gull Wing | - | ±100ppm/°C | - | 20kOhm | Matte Tin (Sn) | 150°C | -65°C | Cermet, Potentiometer | - | 0.25W 1/4W | - | 250mW | 500V | - | TR, EMBOSSED, 7 INCH | 250mW | 6mm | Trimmer Pot | TRIMMER | - | 3214G | Not | Gull Wing | - | - | SCREW | - | - | - | - | 1918 | - | Side Adjustment | 5 | Linear | HORIZONTAL | 1800 deg | - | - | 3.5306mm | No | No SVHC | ROHS3 Compliant | - | ||
![]() 3269P-1-502LF Bourns Inc. | In Stock | - | - | 10 Weeks | - | Surface Mount | Surface Mount | - | 425mg | Cermet | - | Tube | 2005 | Trimpot® 3269 - Sealed | Rectangular - 0.250 x 0.170 Face x 0.205 H 6.35mmx4.32mmx5.21mm | ±10% | e3 | yes | Active | 2 (1 Year) | 3 | Gull Wing | - | ±100ppm/°C | - | 5kOhm | Matte Tin (Sn) | 150°C | -65°C | Cermet, Potentiometer | - | 0.25W 1/4W | - | 250mW | 500V | - | - | 250mW | 8.39mm | Trimmer Pot | TRIMMER | - | 3269P | Not | Gull Wing | - | 0.25W | SCREW | - | 300V | - | - | 2525 | 85°C | Side Adjustment | 12 | Linear | HORIZONTAL | 4320 deg | - | - | 5.207mm | No | No SVHC | ROHS3 Compliant | - | ||
![]() 3339S-1-503LF Bourns Inc. | In Stock | - | - | 9 Weeks | - | Through Hole | Through Hole | WIRE | 566.990462mg | Cermet | - | Tube | 2007 | Trimpot® 3339 - Sealed | Rectangular - 0.375 x 0.320 Face x 0.375 H 9.53mmx8.13mmx9.53mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 3 | Pin | EAR99 | ±100ppm/°C | - | 50kOhm | Matte Tin (Sn) | 150°C | -55°C | - | - | 0.5W 1/2W | - | 500mW | - | - | - | 500mW | 8mm | - | TRIMMER | - | 3339S | Not | PC Pins | - | 0.5W | SCREW | - | 300V | - | - | - | 85°C | Side Adjustment | 4 | - | HORIZONTAL | - | 1 | - | 9.525mm | No | - | ROHS3 Compliant | - | ||
![]() 3059L-1-105M Bourns Inc. | In Stock | - | Datasheet | 11 Weeks | - | Panel, Wire | Panel Mount, Wire Leads | FLEXIBLE WIRE | 2.834952g | Cermet | - | Bulk | 2005 | Trimpot® 3059 - Sealed | Rectangular - 0.315 x 0.190 Facex1.250L 8.00mmx4.83mmx31.75mm | ±10% | e0 | no | Active | 1 (Unlimited) | 3 | Wire Leads | - | ±100ppm/°C | - | 1MOhm | Tin/Lead (Sn60Pb40) | 150°C | -55°C | - | - | - | - | 1W | - | - | - | 1W | 6.76mm | - | TRIMMER | - | 3059L | Not | Wire Leads | - | 1W | SCREW | 152.4mm | 400V | - | - | - | 70°C | Side Adjustment | 22 | - | HORIZONTAL | 7920 deg | 1 | - | - | - | - | Non-RoHS Compliant | - | ||
![]() 3009P-1-202LF Bourns Inc. | 169 | - | Datasheet | 7 Weeks | - | PCB, Panel, Through Hole | Through Hole | WIRE | 1.417476g | Cermet | - | Tube | 2007 | Trimpot® 3009 - Sealed | Rectangular- 0.354 x 0.190 Facex0.750L 8.98mmx4.83mmx19.05mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 3 | Pin | EAR99 | ±100ppm/°C | - | 2kOhm | Matte Tin (Sn) | 150°C | -55°C | - | Blue | 0.75W 3/4W | 8533.40.80.50 | 750mW | - | - | - | 750mW | 4.83mm | - | TRIMMER | - | 3009P | Not | PC Pins | - | 0.75W | SCREW | 5.33mm | 400V | - | 0.51 mm | - | 70°C | Side Adjustment | 15 | Linear | HORIZONTAL | 5400 deg | 1 | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 3059J-1-254 Bourns Inc. | In Stock | - | Datasheet | 10 Weeks | - | Chassis Mount, Panel | Chassis Mount | - | 2.834952g | Cermet | - | Bulk | 2005 | Trimpot® 3059 - Sealed | Rectangular - 0.315 x 0.190 Facex1.250L 8.00mmx4.83mmx31.75mm | ±10% | e0 | no | Active | 1 (Unlimited) | 3 | Solder | EAR99 | ±100ppm/°C | - | 250kOhm | Tin/Lead (Sn60Pb40) | 150°C | -55°C | - | - | - | 8533.40.80.50 | 1W | - | - | - | 1W | - | - | TRIMMER | not_compliant | 3059J | - | Solder Hook | - | 1W | SCREW | - | 400V | - | - | - | 70°C | Side Adjustment | 22 | - | HORIZONTAL | 7920 deg | 1 | - | - | - | - | Non-RoHS Compliant | - | ||
![]() 3262X-1-253 Bourns Inc. | 37 | - | Datasheet | 12 Weeks | Lead, Tin | Panel, Through Hole | Through Hole | WIRE | 425.242847mg | Cermet | - | Tube | 2007 | Trimpot® 3262 - Sealed | Rectangular - 0.250 x 0.170 Face x 0.250 H 6.35mmx4.32mmx6.35mm | ±10% | e0 | no | Active | 1 (Unlimited) | 3 | PC Pin | EAR99 | ±100ppm/°C | - | 25kOhm | Tin/Lead (Sn/Pb) | 150°C | -65°C | - | Blue | 0.25W 1/4W | 8533.40.80.50 | 250mW | - | - | - | 250mW | - | Trimmer Pot | TRIMMER | not_compliant | 3262X | - | PC Pins | - | 0.25W | SCREW | 4.78mm | - | - | 0.46 mm | 2517 | 85°C | Side Adjustment | 12 | Linear | HORIZONTAL | 4320 deg | - | - | 6.35mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() 3057Y-1-502 Bourns Inc. | In Stock | - | Datasheet | 11 Weeks | - | Chassis Mount, Panel, Through Hole | Chassis Mount | - | 2.834952g | Wirewound | - | Tube | 2007 | Trimpot® 3057 - Sealed | Rectangular - 0.315 x 0.190 Facex1.250L 8.00mmx4.83mmx31.75mm | ±5% | e4 | yes | Active | 1 (Unlimited) | 3 | Pin | EAR99 | ±50ppm/°C | - | 5kOhm | Gold (Au) | 150°C | -55°C | - | Blue | - | 8533.31.00.00 | 1W | 500V | - | - | 1W | 4.83mm | - | POTENTIOMETER | - | 3057Y | Not | PC Pins | - | 1W | SCREW | 12.7mm | - | - | 0.71 mm | - | 70°C | Side Adjustment | 22 | Linear | HORIZONTAL | 7920 deg | 1 | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 3059L-1-105LF Bourns Inc. | In Stock | - | - | 8 Weeks | Tin | Chassis Mount, Panel | Chassis Mount | FLEXIBLE WIRE | 2.834952g | Cermet | - | Bulk | 2005 | Trimpot® 3059 - Sealed | Rectangular - 0.315 x 0.190 Facex1.250L 8.00mmx4.83mmx31.75mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 3 | Lead Wire | EAR99 | ±100ppm/°C | - | 1MOhm | - | 150°C | -55°C | - | - | - | 8533.40.80.50 | 1W | - | - | - | 1W | - | - | TRIMMER | not_compliant | 3059L | - | Wire Leads | - | 1W | SCREW | 152.4mm | 400V | - | - | - | 70°C | Side Adjustment | 22 | - | HORIZONTAL | 7920 deg | 1 | - | - | - | - | ROHS3 Compliant | - | ||
![]() 3214W-1-104G Bourns Inc. | In Stock | - | - | 6 Weeks | - | Surface Mount | Surface Mount | J BEND | - | Cermet | - | Tape & Reel (TR) | 2005 | Trimpot® 3214 - Sealed | Rectangular - 0.189 x 0.138 Face x 0.209 H 4.80mmx3.50mmx5.30mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 3 | SMD/SMT | EAR99 | ±100ppm/°C | - | 100kOhm | Matte Tin (Sn) | 150°C | -65°C | Cermet, Potentiometer | - | 0.25W 1/4W | - | 250mW | - | - | TR, EMBOSSED, 13 INCH | 250mW | - | Trimmer Pot | TRIMMER | - | 3214W | - | J Lead | - | - | SCREW | - | - | - | - | 1420 | - | Top Adjustment | 5 | - | VERTICAL | 1800 deg | - | - | 5.08mm | - | - | ROHS3 Compliant | - | ||
![]() 3006P-7-502LF Bourns Inc. | 239 | - | Datasheet | 10 Weeks | - | Through Hole | Through Hole | WIRE | 1.133981g | Cermet | 400V | Tube | 2005 | Trimpot® 3006 - Sealed | Rectangular - 0.250 x 0.190 Facex0.750L 6.35mmx4.83mmx19.05mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 3 | Pin | EAR99 | ±100ppm/°C | - | 5kOhm | Matte Tin (Sn) | 125°C | -55°C | - | - | 0.75W 3/4W | 8533.40.80.50 | 750mW | 400V | - | - | 750mW | 4.83mm | Trimmer Pot | TRIMMER | - | - | Not | PC Pins | - | 0.75W | SCREW | 5.33mm | - | - | 500 μm | 7519 | 70°C | Side Adjustment | 15 | - | HORIZONTAL | 5400 deg | - | - | 6.35mm | - | No SVHC | ROHS3 Compliant | - | ||
![]() 3386H-1-504 Bourns Inc. | In Stock | - | Datasheet | 7 Weeks | Lead, Tin | Through Hole | Through Hole | WIRE | 850.485694mg | Cermet | 300V | Tube | 2007 | Trimpot® 3386 - Sealed | Square - 0.375 x 0.375 Face x 0.375 H 9.53mmx9.53mmx9.53mm | ±10% | e0 | no | Active | 1 (Unlimited) | 3 | Pin | - | ±100ppm/°C | - | 500kOhm | Tin/Lead (Sn/Pb) | 125°C | -55°C | - | Blue | 0.5W 1/2W | - | 500mW | 500V | - | - | 500mW | 4.83mm | Trimmer Pot | TRIMMER | - | 3386H | Not | PC Pins | - | 0.5W | SCREW | 5.97mm | - | - | - | - | 85°C | Side Adjustment | 1 | Linear | HORIZONTAL | 280 deg | - | - | 9.525mm | - | - | Non-RoHS Compliant | Contains Lead |