- Adjustment Type
- Base Part Number
- Factory Lead Time
- Max Operating Temperature
- Military Standard
- Min Operating Temperature
- Moisture Sensitivity Level (MSL)
- Mount
- Mounting Type
- Number of Turns
- Packaging
- Part Status
Attribute column
Manufacturer
Bourns Trimmer Potentiometers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Terminal Shape | Weight | Resistive Material | Voltage Rated | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Color | Power (Watts) | HTS Code | Power Rating | Voltage - Rated DC | Packing Method | Max Power Dissipation | Depth | Construction | Resistor Type | Reach Compliance Code | Base Part Number | Military Standard | Termination Style | Voltage - Rated AC | Rated Power Dissipation (P) | Actuator Type | Lead Length | Working Voltage | Lead Diameter | Size Code | Rated Temperature | Adjustment Type | Number of Turns | Taper | Actuator Orientation | Rotation Angle | Ganging Number | Height | Length | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 3386F-1-203LF Bourns Inc. | In Stock | - | - | 14 Weeks | - | PCB, Through Hole | Through Hole | WIRE | 850.485694mg | Cermet | 300V | Tube | 2007 | Trimpot® 3386 - Sealed | Square - 0.375 x 0.375 Face x 0.190 H 9.53mmx9.53mmx4.83mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 3 | Pin | - | ±100ppm/°C | - | 20kOhm | Matte Tin (Sn) | 125°C | -55°C | - | Blue | 0.5W 1/2W | - | 500mW | - | - | 500mW | 9.53mm | Trimmer Pot | TRIMMER | - | 3386F | Not | PC Pins | 300V | 0.5W | SCREW | 5.97mm | - | - | 3838 | 85°C | Top Adjustment | 1 | Linear | VERTICAL | 280 deg | - | 4.83mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 3386H-1-204LF Bourns Inc. | In Stock | - | - | 7 Weeks | - | Through Hole | Through Hole | WIRE | 850.485694mg | Cermet | - | Tube | 2007 | Trimpot® 3386 - Sealed | Square - 0.375 x 0.375 Face x 0.375 H 9.53mmx9.53mmx9.53mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 3 | Pin | - | ±100ppm/°C | - | 200kOhm | Matte Tin (Sn) | 125°C | -55°C | - | Blue | 0.5W 1/2W | - | 500mW | 300V | - | 500mW | 4.83mm | Trimmer Pot | TRIMMER | - | 3386H | Not | PC Pins | 300V | 0.5W | SCREW | 5.97mm | - | 500 μm | - | 85°C | Side Adjustment | 1 | Linear | HORIZONTAL | 280 deg | - | 9.525mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 3386H-1-504LF Bourns Inc. | In Stock | - | - | 7 Weeks | - | Through Hole | Through Hole | WIRE | 850.485694mg | Cermet | 300V | Tube | 2007 | Trimpot® 3386 - Sealed | Square - 0.375 x 0.375 Face x 0.375 H 9.53mmx9.53mmx9.53mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 3 | Pin | - | ±100ppm/°C | - | 500kOhm | Matte Tin (Sn) | 125°C | -55°C | - | Blue | 0.5W 1/2W | - | 500mW | - | - | 500mW | 4.83mm | Trimmer Pot | TRIMMER | - | 3386H | Not | PC Pins | 300V | 0.5W | SCREW | 5.97mm | - | - | - | 85°C | Side Adjustment | 1 | Linear | HORIZONTAL | 280 deg | - | 9.525mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 3386H-1-503LF Bourns Inc. | In Stock | - | - | 6 Weeks | - | PCB, Through Hole | Through Hole | WIRE | 850.485694mg | Cermet | 300V | Tube | 2007 | Trimpot® 3386 - Sealed | Square - 0.375 x 0.375 Face x 0.375 H 9.53mmx9.53mmx9.53mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 3 | Pin | - | ±100ppm/°C | - | 50kOhm | Matte Tin (Sn) | 125°C | -55°C | - | Blue | 0.5W 1/2W | - | 500mW | - | - | 500mW | 4.83mm | Trimmer Pot | TRIMMER | - | 3386H | Not | PC Pins | 300V | 0.5W | SCREW | 5.97mm | - | - | - | 85°C | Side Adjustment | 1 | Linear | HORIZONTAL | 280 deg | - | 9.525mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 3386P-1-202LF Bourns Inc. | In Stock |
| - | 7 Weeks | Tin | PCB, Through Hole | Through Hole | WIRE | 850.485694mg | Cermet | 300V | Tube | 2005 | Trimpot® 3386 - Sealed | Square - 0.375 x 0.375 Face x 0.190 H 9.53mmx9.53mmx4.83mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 3 | Pin | - | ±100ppm/°C | Potentiometer | 2kOhm | - | 125°C | -55°C | - | Blue | 0.5W 1/2W | - | 500mW | - | - | 500mW | 9.53mm | Trimmer Pot | - | - | 3386P | Not | PC Pins | 300V | 0.5W | - | 5.97mm | - | - | - | 85°C | Top Adjustment | 1 | Linear | VERTICAL | 280 deg | - | 4.83mm | - | - | No | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() 3386P-1-204LF Bourns Inc. | 42 |
| - | 7 Weeks | Tin | PCB, Through Hole | Through Hole | WIRE | 850.485694mg | Cermet | 300V | Tube | 2006 | Trimpot® 3386 - Sealed | Square - 0.375 x 0.375 Face x 0.190 H 9.53mmx9.53mmx4.83mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 3 | Pin | - | ±100ppm/°C | - | 200kOhm | - | 125°C | -55°C | - | Blue | 0.5W 1/2W | - | 500mW | - | - | 500mW | 9.53mm | Trimmer Pot | TRIMMER | - | 3386P | Not | PC Pins | 300V | 0.5W | SCREW | 5.97mm | - | - | 3838 | 85°C | Top Adjustment | 1 | Linear | VERTICAL | 280 deg | - | 4.83mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 3386P-1-101LF Bourns Inc. | 96 |
| - | 7 Weeks | Tin | PCB, Through Hole | Through Hole | WIRE | 850.485694mg | Cermet | - | Tube | 2005 | Trimpot® 3386 - Sealed | Square - 0.375 x 0.375 Face x 0.190 H 9.53mmx9.53mmx4.83mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 3 | Pin | - | ±100ppm/°C | Potentiometer | 100Ohm | - | 125°C | -55°C | - | Blue | 0.5W 1/2W | - | 500mW | 300V | - | 500mW | 9.53mm | Trimmer Pot | - | - | 3386P | Not | PC Pins | 300V | 0.5W | - | 5.97mm | - | 500 μm | - | 85°C | Top Adjustment | 1 | Linear | VERTICAL | 280 deg | - | 4.83mm | - | - | No | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() 3386F-1-501LF Bourns Inc. | 20 | - | - | 14 Weeks | - | PCB, Through Hole | Through Hole | WIRE | 850.485694mg | Cermet | 300V | Tube | 2005 | Trimpot® 3386 - Sealed | Square - 0.375 x 0.375 Face x 0.190 H 9.53mmx9.53mmx4.83mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 3 | Pin | - | ±100ppm/°C | - | 500Ohm | Matte Tin (Sn) | 125°C | -55°C | - | Blue | 0.5W 1/2W | - | 500mW | - | - | 500mW | 9.53mm | Trimmer Pot | TRIMMER | - | 3386F | Not | PC Pins | 300V | 0.5W | SCREW | 5.97mm | - | - | 3838 | 85°C | Top Adjustment | 1 | Linear | VERTICAL | 280 deg | - | 4.83mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 3386G-1-502LF Bourns Inc. | In Stock | - | - | 8 Weeks | - | PCB, Through Hole | Through Hole | WIRE | 850.485694mg | Cermet | 300V | Tube | 2007 | Trimpot® 3386 - Sealed | Square - 0.375 x 0.375 Face x 0.190 H 9.53mmx9.53mmx4.83mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 3 | Pin | EAR99 | ±100ppm/°C | - | 5kOhm | Matte Tin (Sn) | 125°C | -55°C | - | - | 0.5W 1/2W | 8533.40.80.50 | 500mW | - | - | 500mW | 9.53mm | Trimmer Pot | TRIMMER | - | 3386G | Not | PC Pins | 300V | 0.5W | SCREW | 5.97mm | - | - | 3838 | 85°C | Top Adjustment | 1 | - | VERTICAL | 280 deg | - | 4.826mm | - | - | No | No SVHC | ROHS3 Compliant | - | ||
![]() 3386G-1-503LF Bourns Inc. | In Stock | - | - | 5 Weeks | - | PCB, Through Hole | Through Hole | WIRE | 850.485694mg | Cermet | 300V | Tube | 2007 | Trimpot® 3386 - Sealed | Square - 0.375 x 0.375 Face x 0.190 H 9.53mmx9.53mmx4.83mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 3 | Pin | - | ±100ppm/°C | - | 50kOhm | Matte Tin (Sn) | 125°C | -55°C | - | - | 0.5W 1/2W | - | 500mW | - | - | 500mW | 9.53mm | Trimmer Pot | TRIMMER | - | 3386G | Not | PC Pins | 300V | 0.5W | SCREW | 5.97mm | - | - | 3838 | 85°C | Top Adjustment | 1 | Linear | VERTICAL | 280 deg | - | 4.826mm | - | - | No | No SVHC | ROHS3 Compliant | - | ||
![]() 3386H-1-203LF Bourns Inc. | In Stock | - | - | 7 Weeks | - | PCB, Through Hole | Through Hole | WIRE | 850.485694mg | Cermet | 300V | Tube | 2007 | Trimpot® 3386 - Sealed | Square - 0.375 x 0.375 Face x 0.375 H 9.53mmx9.53mmx9.53mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 3 | Pin | - | ±100ppm/°C | - | 20kOhm | Matte Tin (Sn) | 125°C | -55°C | - | Blue | 0.5W 1/2W | - | 500mW | - | - | 500mW | 4.83mm | Trimmer Pot | TRIMMER | - | 3386H | Not | PC Pins | 300V | 0.5W | SCREW | 5.97mm | - | - | - | 85°C | Side Adjustment | 1 | Linear | HORIZONTAL | 280 deg | - | 9.525mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 3386F-1-101LF Bourns Inc. | In Stock | - | - | 14 Weeks | - | PCB, Through Hole | Through Hole | WIRE | 850.485694mg | Cermet | 300V | Tube | 2007 | Trimpot® 3386 - Sealed | Square - 0.375 x 0.375 Face x 0.190 H 9.53mmx9.53mmx4.83mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 3 | Pin | - | ±100ppm/°C | Potentiometer | 100Ohm | Matte Tin (Sn) | 125°C | -55°C | - | Blue | 0.5W 1/2W | - | 500mW | - | - | 500mW | 9.53mm | Trimmer Pot | - | - | 3386F | Not | PC Pins | 300V | 0.5W | - | 5.97mm | - | - | - | 85°C | Top Adjustment | 1 | Linear | VERTICAL | 280 deg | - | 4.83mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 3364A-1-204E Bourns Inc. | In Stock | - | Datasheet | 15 Weeks | - | Surface Mount | Surface Mount | - | - | Cermet | - | Tape & Reel (TR) | 2005 | Trimpot® 3364 - Open Frame | Rectangular - 0.165 x 0.150 Face x 0.059 H 4.20mmx3.80mmx1.50mm | ±25% | e3 | yes | Obsolete | 1 (Unlimited) | - | SMD/SMT | EAR99 | ±250ppm/°C | - | 200kOhm | Matte Tin (Sn) | 100°C | -40°C | Cermet, Potentiometer | - | 0.2W 1/5W | 8533.40.80.50 | 200mW | - | TR, 7 Inch | 200mW | 4.2mm | - | TRIMMER | - | 3364A | Not | J Lead | - | 0.2W | - | - | - | - | - | - | Top Adjustment | 1 | - | - | 260 deg | - | 1.4986mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() PV32H101A01B00 Bourns Inc. | In Stock | - | - | 8 Weeks | - | - | Through Hole | - | - | Cermet | - | Bulk | 2012 | PV32 | Round - 0.260Dia x 0.181 H 6.60mmx4.60mm | ±20% | - | yes | Active | 1 (Unlimited) | - | - | - | ±100ppm/°C | - | 100Ohm | - | - | - | - | - | 0.5W 1/2W | - | - | - | - | - | - | - | - | - | PV32H | - | PC Pins | - | - | - | - | - | - | - | - | Top Adjustment | 1 | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 3266Z-1-101LF Bourns Inc. | In Stock | - | - | 38 Weeks | Tin | Through Hole | Through Hole | WIRE | 425.242847mg | Cermet | - | Tube | 2006 | Trimpot® 3266 - Sealed | Rectangular - 0.250 x 0.170 Face x 0.270 H 6.35mmx4.31mmx6.85mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 3 | Pin | - | ±100ppm/°C | - | 100Ohm | - | 125°C | -55°C | - | - | 0.25W 1/4W | - | 250mW | - | - | 250mW | 4.5mm | Multi-Turn | TRIMMER | - | 3266Z | Not | PC Pins | - | 0.25W | SCREW | - | 300V | - | - | 70°C | Side Adjustment | 12 | Linear | HORIZONTAL | - | 1 | 6.858mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() 3006P-1-303 Bourns Inc. | In Stock | - | Datasheet | 12 Weeks | - | Panel, Through Hole | Through Hole | - | 1.133981g | Cermet | - | Tube | 2005 | Trimpot® 3006 - Sealed | Rectangular - 0.250 x 0.190 Facex0.750L 6.35mmx4.83mmx19.05mm | ±10% | - | - | Active | 1 (Unlimited) | - | PC Pin | - | ±100ppm/°C | - | 30kOhms | - | 125°C | -55°C | Cermet | - | 0.75W 3/4W | - | 750mW | - | - | 750mW | - | - | - | - | 3006P | - | PC Pins | - | - | - | - | - | - | - | - | Side Adjustment | 15 | - | - | - | - | - | 19.05mm | - | - | - | Non-RoHS Compliant | - | ||
![]() 3386X-1-105 Bourns Inc. | In Stock | - | Datasheet | 8 Weeks | - | Through Hole | Through Hole | WIRE | 850.485694mg | Cermet | 300V | Tube | 2007 | Trimpot® 3386 - Sealed | Square - 0.375 x 0.375 Face x 0.375 H 9.53mmx9.53mmx9.53mm | ±10% | e0 | no | Active | 1 (Unlimited) | 3 | Pin | - | ±100ppm/°C | - | 1MOhm | Tin/Lead (Sn/Pb) | 125°C | -55°C | - | Blue | 0.5W 1/2W | - | 500mW | - | - | 500mW | - | Trimmer Pot | TRIMMER | not_compliant | 3386X | - | PC Pins | - | 0.5W | SCREW | 5.97mm | - | - | - | 85°C | Side Adjustment | 1 | Linear | HORIZONTAL | 280 deg | - | 9.525mm | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() 3386W-1-202 Bourns Inc. | In Stock | - | Datasheet | 8 Weeks | - | Through Hole | Through Hole | WIRE | 850.485694mg | Cermet | 300V | Tube | 2007 | Trimpot® 3386 - Sealed | Square - 0.375 x 0.375 Face x 0.375 H 9.53mmx9.53mmx9.53mm | ±10% | e0 | no | Active | 1 (Unlimited) | 3 | Pin | - | ±100ppm/°C | - | 2kOhm | Tin/Lead (Sn/Pb) | 125°C | -55°C | - | Blue | 0.5W 1/2W | - | 500mW | 500V | - | 500mW | 4.83mm | Trimmer Pot | TRIMMER | - | 3386W | Not | PC Pins | - | 0.5W | SCREW | 5.97mm | - | - | - | 85°C | Side Adjustment | 1 | Linear | HORIZONTAL | 280 deg | - | 9.525mm | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() 3296Z-1-104 Bourns Inc. | In Stock | - | - | 7 Weeks | Lead, Tin | Panel, Through Hole | Through Hole | WIRE | 850.485694mg | Cermet | - | Tube | 2007 | Trimpot® 3296 - Sealed | Rectangular - 0.395 x 0.190 Face x 0.395 H 10.03mmx4.83mmx10.03mm | ±10% | e0 | no | Active | Not Applicable | 3 | Pin | EAR99 | ±100ppm/°C | - | 100kOhm | Tin/Lead (Sn/Pb) | 125°C | -55°C | - | Blue | 0.5W 1/2W | 8533.40.80.50 | 500mW | - | - | 500mW | 4.83mm | Multi-Turn | TRIMMER | - | 3296Z | Not | PC Pins | - | 0.5W | SCREW | 6.4mm | 300V | 0.51 mm | - | 70°C | Side Adjustment | 25 | Linear | HORIZONTAL | - | 1 | 10.033mm | - | 5.59mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() 3299Z-1-201 Bourns Inc. | In Stock | - | - | 7 Weeks | - | Panel, Through Hole | Through Hole | WIRE | 992.233309mg | Cermet | - | Tube | 2007 | Trimpot® 3299 - Sealed | Rectangular - 0.395 x 0.240 Face x 0.395 H 10.03mmx6.10mmx10.03mm | ±10% | e0 | no | Active | 1 (Unlimited) | 3 | Pin | EAR99 | ±100ppm/°C | - | 200Ohm | Tin/Lead (Sn90Pb10) | 125°C | -55°C | - | Blue | 0.5W 1/2W | 8533.40.80.50 | 500mW | - | - | 500mW | - | Trimmer Pot | TRIMMER | not_compliant | 3299Z | - | PC Pins | - | 0.5W | SCREW | 6.22mm | - | 0.51 mm | 3824 | 70°C | Side Adjustment | 25 | Linear | HORIZONTAL | 9000 deg | - | 9.525mm | - | - | - | - | Non-RoHS Compliant | Contains Lead |