- Adjustment Type
- Base Part Number
- Factory Lead Time
- Max Operating Temperature
- Military Standard
- Min Operating Temperature
- Moisture Sensitivity Level (MSL)
- Mount
- Mounting Type
- Number of Turns
- Packaging
- Part Status
Attribute column
Manufacturer
Bourns Trimmer Potentiometers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Weight | Resistive Material | Operating Temperature (Min.) | Voltage Rated | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Color | Power (Watts) | HTS Code | Power Rating | Voltage - Rated DC | Packing Method | Max Power Dissipation | Depth | Construction | Resistor Type | Reach Compliance Code | Base Part Number | Military Standard | Termination Style | Voltage - Rated AC | Rated Power Dissipation (P) | Actuator Type | Lead Length | Working Voltage | Lead Diameter | Size Code | Rated Temperature | Adjustment Type | Number of Turns | Taper | Actuator Orientation | Rotation Angle | Ganging Number | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 3386H-1-101LF Bourns Inc. | In Stock | - | - | 7 Weeks | - | PCB, Through Hole | Through Hole | - | - | WIRE | 850.485694mg | Cermet | - | 300V | Tube | 2007 | Trimpot® 3386 - Sealed | Square - 0.375 x 0.375 Face x 0.375 H 9.53mmx9.53mmx9.53mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 3 | Pin | - | ±100ppm/°C | 100Ohm | Matte Tin (Sn) | 125°C | -55°C | - | Blue | 0.5W 1/2W | - | 500mW | - | - | 500mW | 4.83mm | Trimmer Pot | TRIMMER | - | 3386H | Not | PC Pins | 300V | 0.5W | SCREW | 5.97mm | - | - | - | 85°C | Side Adjustment | 1 | Linear | HORIZONTAL | 280 deg | - | 9.525mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 3386G-1-104LF Bourns Inc. | In Stock | - | - | 8 Weeks | - | Through Hole | Through Hole | - | - | WIRE | 850.485694mg | Cermet | - | - | Tube | 2005 | Trimpot® 3386 - Sealed | Square - 0.375 x 0.375 Face x 0.190 H 9.53mmx9.53mmx4.83mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 3 | Pin | EAR99 | ±100ppm/°C | 100kOhm | Matte Tin (Sn) | 125°C | -55°C | - | - | 0.5W 1/2W | 8533.40.80.50 | 500mW | 300V | - | 500mW | 9.53mm | Trimmer Pot | TRIMMER | - | 3386G | Not | PC Pins | 300V | 0.5W | SCREW | 5.97mm | - | 500 μm | 3838 | 85°C | Top Adjustment | 1 | - | VERTICAL | 280 deg | - | 4.826mm | - | - | No | No SVHC | ROHS3 Compliant | - | ||
![]() 3386P-1-200LF Bourns Inc. | In Stock | - | - | 7 Weeks | - | Through Hole | Through Hole | - | - | WIRE | 850.485694mg | Cermet | - | 300V | Tube | 2007 | Trimpot® 3386 - Sealed | Square - 0.375 x 0.375 Face x 0.190 H 9.53mmx9.53mmx4.83mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 3 | Pin | - | ±100ppm/°C | 20Ohm | Matte Tin (Sn) | 125°C | -55°C | - | - | 0.5W 1/2W | - | 500mW | - | - | 500mW | 9.53mm | Trimmer Pot | TRIMMER | - | 3386P | Not | PC Pins | - | 0.5W | SCREW | 5.97mm | - | - | 3838 | 85°C | Top Adjustment | 1 | Linear | VERTICAL | 280 deg | - | 4.826mm | - | - | No | No SVHC | ROHS3 Compliant | - | ||
![]() 3260W-1-103 Bourns Inc. | In Stock | - | - | 7 Weeks | Gold | Panel, Through Hole | Through Hole | Radial | - | - | 425.242847mg | Wirewound | - | - | Tube | 1999 | Trimpot® 3260 - Sealed | Rectangular - 0.250 x 0.170 Face x 0.250 H 6.35mmx4.32mmx6.35mm | ±5% | e4 | yes | Active | 1 (Unlimited) | 3 | Pin | - | ±70ppm/°C | 10kOhm | - | 150°C | -65°C | - | Blue | 0.25W 1/4W | - | 250mW | - | - | 250mW | 4.32mm | - | TRIMMER | - | 3260W | Not | PC Pins | - | 0.25W | SCREW | 4.78mm | - | 0.41 mm | - | 85°C | Top Adjustment | 11 | Linear | VERTICAL | 3960 deg | 1 | 6.35mm | - | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() 3362M-1-103RLF Bourns Inc. | In Stock | - | - | 7 Weeks | Tin | Through Hole | Through Hole | - | - | - | 566.990462mg | Cermet | - | - | Tape & Reel (TR) | 2007 | Trimpot® 3362 - Sealed | Rectangular - 0.275 x 0.260 Face x 0.275 H 6.99mmx6.60mmx6.99mm | ±10% | e3 | yes | Active | 1 (Unlimited) | - | Pin | - | ±100ppm/°C | 10kOhm | - | 125°C | -55°C | - | - | 0.5W 1/2W | - | 500mW | - | TR | 500mW | 4.7mm | Trimmer Pot | TRIMMER | - | 3362M | Not | PC Pins | - | 0.5W | - | - | - | - | 2628 | - | Side Adjustment | 1 | - | - | 240 deg | - | 6.985mm | - | - | No | - | ROHS3 Compliant | - | ||
![]() PV36Z101C01B00 Bourns Inc. | In Stock | - | - | 7 Weeks | - | Through Hole | Through Hole | - | - | - | - | Cermet | - | - | Bulk | 2004 | PV36 | Rectangular - 0.394 x 0.197 Face x 0.394 H 10.00mmx5.00mmx10.00mm | ±10% | - | - | Active | 1 (Unlimited) | - | PC Pins | - | ±150ppm/°C | 100Ohms | - | - | - | Cermet | - | 0.5W 1/2W | - | - | - | - | 500mW | - | - | - | - | PV36Z | - | PC Pins | - | - | - | - | - | - | - | - | Side Adjustment | 25 | - | - | - | - | 10.0076mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() 3386F-1-471LF Bourns Inc. | In Stock | - | - | 14 Weeks | Tin | Through Hole | Through Hole | - | - | - | 850.485694mg | Cermet | - | 300V | Tube | 2007 | Trimpot® 3386 - Sealed | Square - 0.375 x 0.375 Face x 0.190 H 9.53mmx9.53mmx4.83mm | ±10% | - | - | Active | 1 (Unlimited) | - | Pin | - | ±100ppm/°C | 470Ohms | - | 125°C | -55°C | Cermet | - | 0.5W 1/2W | - | 500mW | - | - | 500mW | 9.53mm | - | - | - | 3386F | - | PC Pins | - | - | - | - | - | - | - | - | Top Adjustment | 1 | - | - | - | - | 4.826mm | 9.53mm | 9.525mm | - | No SVHC | ROHS3 Compliant | - | ||
![]() 3386V-1-503LF Bourns Inc. | In Stock | - | - | 7 Weeks | - | - | Through Hole | - | NO | WIRE | - | Cermet | -55°C | - | Tube | 2005 | Trimpot® 3386 - Sealed | Square - 0.375 x 0.375 Face x 0.190 H 9.53mmx9.53mmx4.83mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 3 | - | EAR99 | ±100ppm/°C | 50kOhm | Matte Tin (Sn) | - | - | - | - | 0.5W 1/2W | 8533.40.80.50 | - | - | - | - | - | Trimmer Pot | TRIMMER | - | 3386V | - | PC Pins | - | 0.5W | SCREW | 5.97mm | - | - | - | 85°C | Side Adjustment | 1 | - | VERTICAL | 280 deg | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 3006P-1-224LF Bourns Inc. | In Stock | - | - | 7 Weeks | - | Through Hole | Through Hole | - | - | - | 1.133981g | Cermet | - | - | Tube | 2006 | Trimpot® 3006 - Sealed | Rectangular - 0.250 x 0.190 Facex0.750L 6.35mmx4.83mmx19.05mm | ±10% | - | - | Active | 1 (Unlimited) | - | Pin | - | ±100ppm/°C | 220kOhms | - | 125°C | -55°C | Cermet | - | 0.75W 3/4W | - | 750mW | - | - | 750mW | 4.83mm | - | - | - | 3006P | Not | PC Pins | - | - | - | - | - | - | - | - | Side Adjustment | 15 | - | - | - | - | 6.35mm | 20.57mm | - | No | No SVHC | ROHS3 Compliant | - | ||
![]() 3296W-1-221 Bourns Inc. | In Stock | - | Datasheet | 7 Weeks | - | PCB, Through Hole | Through Hole | - | - | - | 850.485694mg | Cermet | - | - | Tube | 2005 | Trimpot® 3296 - Sealed | Rectangular - 0.375 x 0.190 Face x 0.395 H 9.53mmx4.83mmx10.03mm | ±10% | - | - | Active | Not Applicable | - | Pin | - | ±100ppm/°C | 220Ohms | - | 150°C | -55°C | Cermet | - | 0.5W 1/2W | - | 500mW | - | - | 500mW | 4.83mm | - | - | - | 3296W | Not | PC Pins | - | - | - | - | - | - | - | - | Top Adjustment | 25 | Linear | - | - | - | 10.033mm | 9.525mm | 4.826mm | - | - | Non-RoHS Compliant | - | ||
![]() 3313J-2-500E Bourns Inc. | In Stock | - | - | 8 Weeks | Tin | Surface Mount | Surface Mount | - | - | WRAPAROUND | - | Cermet | - | - | - | 2016 | Trimpot® 3313 - Sealed | Rectangular - 0.138 x 0.126 Face x 0.087 H 3.50mmx3.20mmx2.20mm | ±20% | e3 | yes | Active | - | 3 | J-Hook | - | ±100ppm/°C | 50Ohm | - | 125°C | -55°C | - | - | 0.125W 1/8W | - | 125mW | - | TR, EMBOSSED, 7 INCH | - | - | - | TRIMMER | - | 3313J | - | J Lead | - | - | SCREW | - | - | - | - | 70°C | Top Adjustment | 1 | - | VERTICAL | 250 deg | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() RT22C2L103M Bourns Inc. | In Stock | - | Datasheet | 8 Weeks | - | Through Hole | Panel Mount, Wire Leads | - | - | - | - | Wirewound | - | - | Tube | - | Trimpot® RT22/RTR22-Sealed | Rectangular - 0.500 x 0.187 Face x 0.500 H 12.70mmx4.75mmx12.70mm | ±5% | - | - | Active | 1 (Unlimited) | - | - | - | ±50ppm/°C | 10kOhms | - | - | - | - | - | 0.75W 3/4W | - | - | - | - | - | - | - | - | - | RT22C2 | - | Wire Leads | - | - | - | - | - | - | - | - | Side Adjustment | 25 | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() PV36Y103C01B00 Bourns Inc. | In Stock | - | - | 8 Weeks | - | Through Hole | Through Hole | - | - | - | - | Cermet | - | - | Bulk | 2004 | PV36 | Rectangular - 0.378 x 0.197 Face x 0.394 H 9.60mmx5.00mmx10.00mm | ±10% | - | - | Active | 1 (Unlimited) | - | PC Pins | - | ±100ppm/°C | 10kOhms | - | - | - | Cermet | - | 0.5W 1/2W | - | - | - | - | 500mW | - | - | - | - | PV36Y | - | PC Pins | - | - | - | - | - | - | - | - | Top Adjustment | 25 | - | - | - | - | 10.0076mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() 3006W-1-253 Bourns Inc. | In Stock | - | - | 12 Weeks | Lead, Tin | Panel, Through Hole | Through Hole | - | - | WIRE | 1.133981g | Cermet | - | - | Tube | 2005 | Trimpot® 3006 - Sealed | Rectangular - 0.250 x 0.190 Facex0.750L 6.35mmx4.83mmx19.05mm | ±10% | e3 | no | Active | 1 (Unlimited) | 3 | Pin | EAR99 | ±100ppm/°C | 25kOhm | Tin (Sn) | 125°C | -55°C | - | Blue | 0.75W 3/4W | 8533.40.80.50 | 750mW | - | - | 750mW | - | Trimmer Pot | TRIMMER | not_compliant | 3006W | - | PC Pins | - | 0.75W | SCREW | 5.33mm | 400V | 0.51 mm | 7519 | 70°C | Side Adjustment | 15 | Linear | HORIZONTAL | 5400 deg | - | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() 3269P-1-200 Bourns Inc. | In Stock | - | Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | - | - | - | - | Cermet | - | - | Tube | 2006 | Trimpot® 3269 - Sealed | Rectangular - 0.250 x 0.170 Face x 0.205 H 6.35mmx4.32mmx5.21mm | ±10% | e0 | no | Active | 2 (1 Year) | 3 | Gull Wing | EAR99 | ±100ppm/°C | 20Ohm | Tin/Lead (Sn/Pb) | 150°C | -65°C | Cermet, Potentiometer | - | 0.25W 1/4W | 8533.40.80.50 | 250mW | - | - | 250mW | - | Trimmer Pot | TRIMMER | not_compliant | 3269P | - | Gull Wing | - | 0.25W | SCREW | - | 300V | - | 2525 | 85°C | Side Adjustment | 12 | - | HORIZONTAL | 4320 deg | - | 5.207mm | - | - | - | - | Non-RoHS Compliant | - | ||
![]() PVG3G104C01R00 Bourns Inc. | 46 |
| - | 7 Weeks | - | Surface Mount | Surface Mount | - | - | - | - | Cermet | - | - | Tape & Reel (TR) | 2012 | PVG3 | Rectangular - 0.142 x 0.134 Face x 0.079 H 3.60mmx3.40mmx2.00mm | ±20% | - | - | Active | 1 (Unlimited) | - | Gull Wing | - | ±150ppm/°C | 100kOhms | - | - | - | Cermet | - | 0.25W 1/4W | - | 250mW | - | - | 250mW | - | - | - | - | PVG3G | - | Gull Wing | - | - | - | - | - | - | - | - | Top Adjustment | 1 | - | - | - | - | 2.0066mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() 3299P-1-254LF Bourns Inc. | In Stock | - | - | 9 Weeks | Tin | PCB, Through Hole | Through Hole | - | - | WIRE | 992.233309mg | Cermet | - | 300V | Tube | 2007 | Trimpot® 3299 - Sealed | Rectangular - 0.240 x 0.375 Face x 0.240 H 6.10mmx9.53mmx6.10mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 3 | Pin | - | ±100ppm/°C | 250kOhm | - | 125°C | -55°C | - | Blue | 0.5W 1/2W | - | 500mW | - | - | 500mW | 9.53mm | Trimmer Pot | TRIMMER | not_compliant | 3299P | - | PC Pins | - | 0.5W | SCREW | 6.22mm | - | 0.51 mm | 3824 | 70°C | Side Adjustment | 25 | Linear | HORIZONTAL | 9000 deg | - | 6.096mm | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 3361S-1-504G Bourns Inc. | In Stock | - | - | 8 Weeks | - | Surface Mount | Surface Mount | - | - | FLAT | - | Cermet | - | - | Tape & Reel (TR) | 2006 | Trimpot® 3361 - Sealed | Rectangular - 0.264 x 0.290 Face x 0.290 H 6.71mmx7.37mmx7.37mm | ±10% | e0 | no | Active | 3 (168 Hours) | 3 | Gull Wing | EAR99 | ±100ppm/°C | 500kOhm | - | 125°C | -55°C | Cermet, Potentiometer | - | 0.5W 1/2W | 8533.40.80.50 | 500mW | - | - | 500mW | 6.65mm | - | TRIMMER | - | 3361S | Not | Gull Wing | - | 0.5W | SCREW | - | - | - | - | 70°C | Side Adjustment | 1 | - | HORIZONTAL | - | - | 7.366mm | - | - | - | - | Non-RoHS Compliant | - | ||
![]() 3009P-1-103Z Bourns Inc. | In Stock | - | Datasheet | 12 Weeks | - | Panel, Through Hole | Panel Mount, Through Hole | - | - | WIRE | 1.417476g | Cermet | - | - | Tube | 2007 | Trimpot® 3009 - Sealed | Rectangular- 0.354 x 0.190 Facex0.750L 8.98mmx4.83mmx19.05mm | ±10% | e0 | no | Active | 1 (Unlimited) | 3 | PC Pin | EAR99 | ±100ppm/°C | 10kOhm | Tin/Lead (Sn/Pb) | 150°C | -55°C | - | - | 0.75W 3/4W | 8533.40.80.50 | 750mW | - | - | 750mW | - | - | TRIMMER | not_compliant | 3009P | - | PC Pins | - | 0.75W | SCREW | 5.33mm | 400V | 0.51 mm | - | 70°C | Side Adjustment | 15 | - | HORIZONTAL | 5400 deg | 1 | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() 3059J-1-202MLF Bourns Inc. | In Stock | - | - | 11 Weeks | Tin | Panel | Panel Mount | - | - | - | 2.834952g | Cermet | - | - | Bulk | 2005 | Trimpot® 3059 - Sealed | Rectangular - 0.315 x 0.190 Facex1.250L 8.00mmx4.83mmx31.75mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 3 | J-Hook | - | ±100ppm/°C | 2kOhm | - | 150°C | -55°C | - | - | - | - | 1W | - | - | 1W | 6.76mm | - | TRIMMER | - | 3059J | Not | Solder Hook | - | 1W | SCREW | - | 400V | - | - | 70°C | Side Adjustment | 22 | Linear | HORIZONTAL | 7920 deg | 1 | - | - | - | - | - | ROHS3 Compliant | - |