- Adjustment Type
- Base Part Number
- Factory Lead Time
- Max Operating Temperature
- Military Standard
- Min Operating Temperature
- Moisture Sensitivity Level (MSL)
- Mount
- Mounting Type
- Number of Turns
- Packaging
- Part Status
Attribute column
Manufacturer
Bourns Trimmer Potentiometers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Terminal Shape | Weight | Resistive Material | Voltage Rated | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Color | Power (Watts) | HTS Code | Power Rating | Packing Method | Max Power Dissipation | Depth | Construction | Resistor Type | Base Part Number | Military Standard | Termination Style | Rated Power Dissipation (P) | Actuator Type | Lead Length | Working Voltage | Lead Diameter | Size Code | Rated Temperature | Adjustment Type | Number of Turns | Taper | Actuator Orientation | Rotation Angle | Height | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 3303D-1-103E Bourns Inc. | In Stock | - | Datasheet | - | Tin | Surface Mount | Surface Mount | - | WRAPAROUND | - | Cermet | - | Tape & Reel (TR) | 2011 | Trimpot® 3303 - Open Frame | Rectangular - 0.148 x 0.118 Face x 0.055 H 3.75mmx3.00mmx1.40mm | ±25% | e3 | yes | Obsolete | 1 (Unlimited) | 3 | Foot Print, SMD/SMT | EAR99 | ±250ppm/°C | 10kOhm | - | 125°C | -40°C | Cermet, Potentiometer | - | 0.15W | 8533.40.80.50 | 150mW | TR, EMBOSSED, 7 INCH | 150mW | - | Trimmer Pot | TRIMMER | 3303D | - | J Lead | - | SCREW | - | 50V | - | - | 70°C | Top and Bottom Adjustment | 1 | - | VERTICAL | 260 deg | 1.397mm | - | - | No | ROHS3 Compliant | - | ||
![]() 3303D-1-102E Bourns Inc. | In Stock | - | Datasheet | - | Tin | Surface Mount | Surface Mount | - | WRAPAROUND | - | Cermet | - | Tape & Reel (TR) | 2011 | Trimpot® 3303 - Open Frame | Rectangular - 0.148 x 0.118 Face x 0.055 H 3.75mmx3.00mmx1.40mm | ±25% | e3 | yes | Obsolete | 1 (Unlimited) | 3 | SMD/SMT | EAR99 | ±250ppm/°C | 1kOhm | - | 125°C | -40°C | - | - | 0.15W | 8533.40.80.50 | 150mW | TR, EMBOSSED, 7 INCH | 150mW | - | Trimmer Pot | TRIMMER | 3303D | - | J Lead | - | SCREW | - | 50V | - | - | 70°C | Top and Bottom Adjustment | 1 | - | VERTICAL | 260 deg | 1.397mm | - | - | - | ROHS3 Compliant | - | ||
![]() RJR26FX503MQ Bourns Inc. | In Stock | - | Datasheet | - | - | - | Through Hole | - | - | - | Cermet | - | Tube | 2012 | Trimpot® RJ26/RJR26-Sealed | Rectangular - 0.250 x 0.170 Face x 0.250 H 6.35mmx4.32mmx6.35mm | ±10% | - | - | Active | 1 (Unlimited) | - | Pin | - | ±100ppm/°C | 50kOhms | - | 150°C | -65°C | - | - | 0.25W 1/4W | - | - | - | - | 4.32mm | - | - | RJR26 | MIL-PRF-39035 | PC Pins | - | - | - | - | - | - | - | Side Adjustment | 12 | - | - | - | - | 7.37mm | - | - | Non-RoHS Compliant | - | ||
![]() RJR26FX502PQ Bourns Inc. | In Stock | - | Datasheet | - | - | Through Hole | Through Hole | - | - | - | Cermet | - | Tube | - | Trimpot® RJ26/RJR26-Sealed | Rectangular - 0.250 x 0.170 Face x 0.250 H 6.35mmx4.32mmx6.35mm | ±10% | - | - | Active | 1 (Unlimited) | - | - | - | ±100ppm/°C | 5kOhms | - | - | - | - | - | 0.25W 1/4W | - | - | - | - | - | - | - | RJR26 | - | PC Pins | - | - | - | - | - | - | - | Side Adjustment | 12 | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() 3303C-1-201E Bourns Inc. | In Stock | - | Datasheet | - | Tin | Surface Mount | Surface Mount | - | WRAPAROUND | - | Cermet | - | Tape & Reel (TR) | 2011 | Trimpot® 3303 - Open Frame | Rectangular - 0.148 x 0.118 Face x 0.055 H 3.75mmx3.00mmx1.40mm | ±25% | e3 | yes | Obsolete | 1 (Unlimited) | 3 | Foot Print, SMD/SMT | EAR99 | ±250ppm/°C | 200Ohm | - | 125°C | -40°C | Cermet, Potentiometer | - | 0.15W | 8533.40.80.50 | 150mW | TR, EMBOSSED, 7 INCH | 150mW | - | Trimmer Pot | TRIMMER | 3303C | - | J Lead | - | SCREW | - | 50V | - | - | 70°C | Top and Bottom Adjustment | 1 | - | VERTICAL | 260 deg | 1.397mm | - | - | No | ROHS3 Compliant | - | ||
![]() 3303X-3-204E Bourns Inc. | In Stock | - | Datasheet | - | Tin | Surface Mount | Surface Mount | - | WRAPAROUND | - | Cermet | - | Tape & Reel (TR) | 2003 | Trimpot® 3303 - Open Frame | Rectangular - 0.148 x 0.118 Face x 0.061 H 3.75mmx3.00mmx1.55mm | ±25% | e3 | yes | Obsolete | 1 (Unlimited) | 3 | Foot Print, SMD/SMT | EAR99 | ±250ppm/°C | 200kOhm | - | 125°C | -40°C | Cermet, Potentiometer | - | 0.15W | 8533.40.80.50 | 150mW | TR, EMBOSSED, 7 INCH | 150mW | - | Trimmer Pot | TRIMMER | 3303X | - | J Lead | - | SCREW | - | 50V | - | - | 70°C | Top Adjustment | 1 | - | VERTICAL | 260 deg | 1.5494mm | - | - | No | ROHS3 Compliant | - | ||
![]() 3303C-1-101E Bourns Inc. | In Stock | - | Datasheet | - | Tin | Surface Mount | Surface Mount | - | WRAPAROUND | - | Cermet | - | Tape & Reel (TR) | 2007 | Trimpot® 3303 - Open Frame | Rectangular - 0.148 x 0.118 Face x 0.055 H 3.75mmx3.00mmx1.40mm | ±25% | e3 | yes | Obsolete | 1 (Unlimited) | 3 | Foot Print, SMD/SMT | EAR99 | ±250ppm/°C | 100Ohm | - | 125°C | -40°C | Cermet, Potentiometer | - | 0.15W | 8533.40.80.50 | 150mW | TR, EMBOSSED, 7 INCH | 150mW | - | Trimmer Pot | TRIMMER | 3303C | - | J Lead | - | SCREW | - | 50V | - | - | 70°C | Top and Bottom Adjustment | 1 | - | VERTICAL | 260 deg | 1.397mm | - | - | No | ROHS3 Compliant | - | ||
![]() 3364B-1-105E Bourns Inc. | In Stock | - | Datasheet | 15 Weeks | - | Surface Mount | Surface Mount | SMD/SMT | - | - | Cermet | - | Tape & Reel (TR) | 2012 | Trimpot® 3364 - Open Frame | Rectangular - 0.165 x 0.150 Face x 0.059 H 4.20mmx3.80mmx1.50mm | ±25% | e3 | yes | Obsolete | 1 (Unlimited) | - | - | EAR99 | ±250ppm/°C | 1MOhm | Matte Tin (Sn) | 100°C | -40°C | Cermet, Potentiometer | - | 0.2W 1/5W | 8533.40.80.50 | 200mW | TR, 7 Inch | 200mW | - | - | TRIMMER | 3364B | - | J Lead | 0.2W | - | - | - | - | - | - | Top Adjustment | 1 | - | - | 260 deg | 1.4986mm | - | - | - | ROHS3 Compliant | - | ||
![]() 3364B-1-102E Bourns Inc. | In Stock | - | Datasheet | 13 Weeks | - | Surface Mount | Surface Mount | - | - | - | Cermet | - | Tape & Reel (TR) | 2005 | Trimpot® 3364 - Open Frame | Rectangular - 0.165 x 0.150 Face x 0.059 H 4.20mmx3.80mmx1.50mm | ±25% | e3 | yes | Obsolete | 1 (Unlimited) | - | SMD/SMT | EAR99 | ±250ppm/°C | 1kOhm | Matte Tin (Sn) | 100°C | -40°C | Cermet, Potentiometer | - | 0.2W 1/5W | 8533.40.80.50 | 200mW | TR, 7 Inch | 200mW | 4.2mm | - | TRIMMER | 3364B | Not | J Lead | 0.2W | - | - | - | - | - | - | Top Adjustment | 1 | - | - | 260 deg | 1.4986mm | - | - | - | ROHS3 Compliant | - | ||
![]() 3364W-1-203G Bourns Inc. | In Stock | - | Datasheet | - | Tin | Surface Mount | Surface Mount | - | - | - | Cermet | - | Tape & Reel (TR) | 2016 | Trimpot® 3364 - Open Frame | Rectangular - 0.177 x 0.150 Face x 0.059 H 4.50mmx3.80mmx1.50mm | ±25% | e3 | yes | Obsolete | 1 (Unlimited) | - | - | EAR99 | ±250ppm/°C | 20kOhm | - | 100°C | -40°C | - | - | 0.2W 1/5W | 8533.40.80.50 | 200mW | - | 200mW | 4.5mm | Trimmer Pot | TRIMMER | 3364W | Not | J Lead | 0.2W | - | - | - | - | - | - | Top Adjustment | 1 | - | - | 260 deg | 1.4986mm | - | - | - | ROHS3 Compliant | - | ||
![]() 3364B-1-504E Bourns Inc. | In Stock | - | Datasheet | 15 Weeks | - | - | Surface Mount | - | - | - | Cermet | - | Tape & Reel (TR) | 2005 | Trimpot® 3364 - Open Frame | Rectangular - 0.165 x 0.150 Face x 0.059 H 4.20mmx3.80mmx1.50mm | ±25% | e3 | yes | Obsolete | 1 (Unlimited) | - | SMD/SMT | EAR99 | ±250ppm/°C | 500kOhm | Matte Tin (Sn) | 100°C | -40°C | Cermet, Potentiometer | - | 0.2W 1/5W | 8533.40.80.50 | 200mW | TR, 7 Inch | - | 4.2mm | - | TRIMMER | 3364B | Not | J Lead | 0.2W | - | - | - | - | - | - | Top Adjustment | 1 | - | - | 260 deg | - | - | - | - | ROHS3 Compliant | - | ||
![]() 3364B-1-503E Bourns Inc. | In Stock | - | Datasheet | - | - | - | Surface Mount | - | - | - | Cermet | - | Tape & Reel (TR) | 2005 | Trimpot® 3364 - Open Frame | Rectangular - 0.165 x 0.150 Face x 0.059 H 4.20mmx3.80mmx1.50mm | ±25% | e3 | yes | Obsolete | 1 (Unlimited) | - | SMD/SMT | EAR99 | ±250ppm/°C | 50kOhm | Matte Tin (Sn) | 100°C | -40°C | Cermet, Potentiometer | - | 0.2W 1/5W | 8533.40.80.50 | 200mW | TR, 7 Inch | - | 4.2mm | - | TRIMMER | 3364B | Not | J Lead | 0.2W | - | - | - | - | - | - | Top Adjustment | 1 | - | - | 260 deg | - | - | - | - | ROHS3 Compliant | - | ||
![]() 3364B-1-201E Bourns Inc. | In Stock | - | Datasheet | 15 Weeks | - | - | Surface Mount | - | - | - | Cermet | - | Tape & Reel (TR) | 2010 | Trimpot® 3364 - Open Frame | Rectangular - 0.165 x 0.150 Face x 0.059 H 4.20mmx3.80mmx1.50mm | ±25% | e3 | yes | Obsolete | 1 (Unlimited) | - | SMD/SMT | EAR99 | ±250ppm/°C | 200Ohm | Matte Tin (Sn) | 100°C | -40°C | Cermet, Potentiometer | - | 0.2W 1/5W | 8533.40.80.50 | 200mW | TR, 7 Inch | - | 4.2mm | - | TRIMMER | 3364B | Not | J Lead | 0.2W | - | - | - | - | - | - | Top Adjustment | 1 | - | - | 260 deg | - | - | - | - | ROHS3 Compliant | - | ||
![]() 3303C-1-202E Bourns Inc. | In Stock | - | Datasheet | - | Tin | Surface Mount | Surface Mount | - | WRAPAROUND | - | Cermet | - | Tape & Reel (TR) | 2011 | Trimpot® 3303 - Open Frame | Rectangular - 0.148 x 0.118 Face x 0.055 H 3.75mmx3.00mmx1.40mm | ±25% | e3 | yes | Obsolete | 1 (Unlimited) | 3 | Foot Print, SMD/SMT | EAR99 | ±250ppm/°C | 2kOhm | - | 125°C | -40°C | Cermet, Potentiometer | - | 0.15W | 8533.40.80.50 | 150mW | TR, EMBOSSED, 7 INCH | 150mW | 3.75mm | Trimmer Pot | TRIMMER | 3303C | Not | J Lead | - | SCREW | - | 50V | - | - | 70°C | Top and Bottom Adjustment | 1 | - | VERTICAL | 260 deg | 1.397mm | - | - | No | ROHS3 Compliant | - | ||
![]() 3386V-1-223LF Bourns Inc. | In Stock | - | Datasheet | 8 Weeks | - | Through Hole | Through Hole | - | - | 850.485694mg | Cermet | 300V | Tube | 2007 | Trimpot® 3386 - Sealed | Square - 0.375 x 0.375 Face x 0.190 H 9.53mmx9.53mmx4.83mm | ±10% | - | - | Active | 1 (Unlimited) | - | Pin | - | ±100ppm/°C | 22kOhms | - | 125°C | -55°C | Cermet | - | 0.5W 1/2W | - | 500mW | - | 500mW | 9.53mm | - | - | 3386V | Not | PC Pins | - | - | - | - | - | - | - | Side Adjustment | 1 | - | - | - | 4.826mm | 9.53mm | 4.826mm | No | ROHS3 Compliant | - | ||
![]() 3362X-1-504 Bourns Inc. | In Stock | - | Datasheet | 7 Weeks | - | Through Hole | Through Hole | - | WIRE | 566.990462mg | Cermet | - | Tube | 2007 | Trimpot® 3362 - Sealed | Rectangular - 0.275 x 0.260 Face x 0.275 H 6.99mmx6.60mmx6.99mm | ±10% | e0 | no | Active | 1 (Unlimited) | 3 | Pin | - | ±100ppm/°C | 500kOhm | Tin/Lead (Sn/Pb) | 125°C | -55°C | - | Blue | 0.5W 1/2W | - | 500mW | - | 500mW | 4.7mm | Trimmer Pot | TRIMMER | 3362X | Not | PC Pins | 0.5W | SCREW | 5.46mm | - | 0.46 mm | 2628 | 70°C | Side Adjustment | 1 | Linear | HORIZONTAL | 240 deg | 6.985mm | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() PV32H500A01B00 Bourns Inc. | In Stock | - | - | 6 Weeks | - | - | Through Hole | - | - | - | Cermet | - | Bulk | 2012 | PV32 | Round - 0.260Dia x 0.181 H 6.60mmx4.60mm | ±20% | - | yes | Active | 1 (Unlimited) | - | - | - | ±100ppm/°C | 50Ohm | - | - | - | - | - | 0.5W 1/2W | - | - | - | - | - | - | - | PV32H | - | PC Pins | - | - | - | - | - | - | - | Top Adjustment | 1 | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 3386P-EY5-204LF Bourns Inc. | In Stock | - | - | 7 Weeks | - | - | Through Hole | - | - | - | Cermet | - | - | 2016 | Trimpot® 3386 - Sealed | Square - 0.375 x 0.375 Face x 0.190 H 9.53mmx9.53mmx4.83mm | ±10% | - | - | Active | - | - | - | - | ±100ppm/°C | 200kOhms | - | - | - | - | - | 0.5W 1/2W | - | - | - | - | - | - | - | 3386P | - | PC Pins | - | - | - | - | - | - | - | Side Adjustment | 1 | - | - | - | 9.525mm | 9.525mm | 4.826mm | - | ROHS3 Compliant | - | ||
![]() PVG3K502C01R00 Bourns Inc. | In Stock | - | Datasheet | 8 Weeks | - | - | Surface Mount | - | - | - | Cermet | - | Bulk | - | PVG3 | Rectangular - 0.134 x 0.142 Face x 0.098 H 3.40mmx3.60mmx2.50mm | ±20% | - | - | Active | 1 (Unlimited) | - | - | - | ±150ppm/°C | 5kOhm | - | - | - | - | - | 0.25W 1/4W | - | - | - | - | - | - | - | - | - | Z-Bend | - | - | - | - | - | - | - | Bottom Adjustment | 1 | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 3303D-1-202E Bourns Inc. | In Stock | - | Datasheet | - | Tin | Surface Mount | Surface Mount | - | WRAPAROUND | - | Cermet | - | Tape & Reel (TR) | 2011 | Trimpot® 3303 - Open Frame | Rectangular - 0.148 x 0.118 Face x 0.055 H 3.75mmx3.00mmx1.40mm | ±25% | e3 | yes | Obsolete | 1 (Unlimited) | 3 | Foot Print | EAR99 | ±250ppm/°C | 2kOhm | - | 125°C | -40°C | - | - | 0.15W | 8533.40.80.50 | 150mW | TR, EMBOSSED, 7 INCH | 150mW | 3.75mm | Trimmer Pot | TRIMMER | 3303D | Not | J Lead | - | SCREW | - | 50V | - | - | 70°C | Top and Bottom Adjustment | 1 | - | VERTICAL | 260 deg | 1.397mm | - | - | - | ROHS3 Compliant | - |