- Adjustment Type
- Base Part Number
- Factory Lead Time
- Max Operating Temperature
- Military Standard
- Min Operating Temperature
- Moisture Sensitivity Level (MSL)
- Mount
- Mounting Type
- Number of Turns
- Packaging
- Part Status
Attribute column
Manufacturer
Bourns Trimmer Potentiometers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Terminal Shape | Weight | Resistive Material | Operating Temperature (Min.) | Voltage Rated | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Color | Power (Watts) | HTS Code | Power Rating | Packing Method | Max Power Dissipation | Depth | Construction | Resistor Type | Reach Compliance Code | Base Part Number | Military Standard | Termination Style | Rated Power Dissipation (P) | Actuator Type | Lead Length | Working Voltage | Lead Diameter | Size Code | Rated Temperature | Adjustment Type | Number of Turns | Taper | Actuator Orientation | Rotation Angle | Ganging Number | Diameter | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 3364A-1-203G Bourns Inc. | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | WRAPAROUND | - | Cermet | - | - | Tape & Reel (TR) | 2010 | Trimpot® 3364 - Open Frame | Rectangular - 0.165 x 0.150 Face x 0.059 H 4.20mmx3.80mmx1.50mm | ±25% | e3 | yes | Obsolete | 1 (Unlimited) | 3 | SMD/SMT | - | ±250ppm/°C | 20kOhm | Matte Tin (Sn) | 100°C | -40°C | Cermet, Potentiometer | - | 0.2W 1/5W | - | 200mW | - | 200mW | 4.2mm | Trimmer Pot | TRIMMER | - | 3364A | Not | J Lead | 0.2W | SCREW | - | - | - | - | 70°C | Top Adjustment | 1 | - | VERTICAL | 260 deg | - | - | 1.4986mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() 3364B-1-202E Bourns Inc. | In Stock | - | Datasheet | 15 Weeks | - | - | Surface Mount | - | - | Cermet | - | - | Tape & Reel (TR) | 2005 | Trimpot® 3364 - Open Frame | Rectangular - 0.165 x 0.150 Face x 0.059 H 4.20mmx3.80mmx1.50mm | ±25% | e3 | yes | Obsolete | 1 (Unlimited) | - | SMD/SMT | - | ±250ppm/°C | 2kOhm | Matte Tin (Sn) | 100°C | -40°C | Cermet, Potentiometer | - | 0.2W 1/5W | - | 200mW | TR, 7 Inch | - | 4.2mm | - | TRIMMER | - | 3364B | Not | J Lead | 0.2W | - | - | - | - | - | - | Top Adjustment | 1 | - | - | 260 deg | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 3364B-1-104E Bourns Inc. | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | - | - | Cermet | - | - | Tape & Reel (TR) | 2012 | Trimpot® 3364 - Open Frame | Rectangular - 0.165 x 0.150 Face x 0.059 H 4.20mmx3.80mmx1.50mm | ±25% | e3 | yes | Obsolete | 1 (Unlimited) | - | SMD/SMT | EAR99 | ±250ppm/°C | 100kOhm | Matte Tin (Sn) | 100°C | -40°C | Cermet, Potentiometer | - | 0.2W 1/5W | 8533.40.80.50 | 200mW | TR, 7 Inch | 200mW | 4.2mm | - | TRIMMER | - | 3364B | Not | J Lead | 0.2W | - | - | - | - | - | - | Top Adjustment | 1 | - | - | 260 deg | - | - | 1.4986mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() 3364W-1-102G Bourns Inc. | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | - | - | Cermet | - | - | Tape & Reel (TR) | 2005 | Trimpot® 3364 - Open Frame | Rectangular - 0.177 x 0.150 Face x 0.059 H 4.50mmx3.80mmx1.50mm | ±25% | e3 | yes | Obsolete | 1 (Unlimited) | - | SMD/SMT | EAR99 | ±250ppm/°C | 1kOhm | Matte Tin (Sn) | 100°C | -40°C | Cermet, Potentiometer | - | 0.2W 1/5W | 8533.40.80.50 | 200mW | - | 200mW | 4.5mm | Trimmer Pot | TRIMMER | - | 3364W | Not | J Lead | 0.2W | - | - | - | - | - | - | Top Adjustment | 1 | - | - | 260 deg | - | - | 1.4986mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() 3364B-1-203E Bourns Inc. | In Stock | - | Datasheet | 15 Weeks | - | - | Surface Mount | - | - | Cermet | - | - | Tape & Reel (TR) | 2005 | Trimpot® 3364 - Open Frame | Rectangular - 0.165 x 0.150 Face x 0.059 H 4.20mmx3.80mmx1.50mm | ±25% | e3 | yes | Obsolete | 1 (Unlimited) | - | SMD/SMT | EAR99 | ±250ppm/°C | 20kOhm | Matte Tin (Sn) | 100°C | -40°C | Cermet, Potentiometer | - | 0.2W 1/5W | 8533.40.80.50 | 200mW | TR, 7 Inch | - | 4.2mm | - | TRIMMER | - | 3364B | Not | J Lead | 0.2W | - | - | - | - | - | - | Top Adjustment | 1 | - | - | 260 deg | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 3318F-1-502 Bourns Inc. | In Stock | - | Datasheet | - | - | Through Hole | Through Hole | SNAP-IN | 406mg | Carbon | - | - | Bulk | 2010 | Trimpot® 3318 - Open Frame | Square - 0.264 x 0.252 Face x 0.250 H 6.70mmx6.40mmx6.35mm | ±30% | e2 | - | Obsolete | 1 (Unlimited) | 3 | PC Pin | EAR99 | ±1000ppm/°C | 5kOhm | Tin/Copper (Sn/Cu) | 70°C | -10°C | - | Natural | 0.1W 1/10W | 8533.40.80.70 | 100mW | - | 100mW | - | - | TRIMMER | unknown | 3318F | - | PC Pins | - | SCREW | - | - | - | 2526 | 50°C | Top Adjustment | 1 | - | VERTICAL | - | - | - | 6.35mm | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() 3303D-1-202E Bourns Inc. | In Stock | - | Datasheet | - | Tin | Surface Mount | Surface Mount | WRAPAROUND | - | Cermet | - | - | Tape & Reel (TR) | 2011 | Trimpot® 3303 - Open Frame | Rectangular - 0.148 x 0.118 Face x 0.055 H 3.75mmx3.00mmx1.40mm | ±25% | e3 | yes | Obsolete | 1 (Unlimited) | 3 | Foot Print | EAR99 | ±250ppm/°C | 2kOhm | - | 125°C | -40°C | - | - | 0.15W | 8533.40.80.50 | 150mW | TR, EMBOSSED, 7 INCH | 150mW | 3.75mm | Trimmer Pot | TRIMMER | - | 3303D | Not | J Lead | - | SCREW | - | 50V | - | - | 70°C | Top and Bottom Adjustment | 1 | - | VERTICAL | 260 deg | - | - | 1.397mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() 3303D-1-104E Bourns Inc. | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | WRAPAROUND | - | Cermet | - | - | Tape & Reel (TR) | 2011 | Trimpot® 3303 - Open Frame | Rectangular - 0.148 x 0.118 Face x 0.055 H 3.75mmx3.00mmx1.40mm | ±25% | e3 | yes | Obsolete | 1 (Unlimited) | 3 | Foot Print | EAR99 | ±250ppm/°C | 100kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | 125°C | -40°C | - | - | 0.15W | 8533.40.80.50 | - | TR, EMBOSSED, 7 INCH | 150mW | 3.75mm | Trimmer Pot | TRIMMER | - | 3303D | Not | J Lead | - | SCREW | - | 50V | - | - | 70°C | Top and Bottom Adjustment | 1 | - | VERTICAL | 260 deg | - | - | 1.397mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() TC33B-1-101E Bourns Inc. | In Stock | - | - | - | - | Surface Mount | Surface Mount | WRAPAROUND | - | Cermet | -40°C | - | Tape & Reel (TR) | 2016 | Trimpot® TC33 - Open Frame | Rectangular - 0.150 x 0.142 Face x 0.047 H 3.80mmx3.60mmx1.20mm | ±25% | e1 | yes | Obsolete | 1 (Unlimited) | 3 | - | - | ±250ppm/°C | 100Ohm | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | - | 0.1W 1/10W | - | - | TR, EMBOSSED, 7 INCH | 100mW | - | Trimmer Pot | TRIMMER | - | TC33B | - | J Lead | - | SCREW | - | 50V | - | - | 70°C | Bottom Adjustment | 1 | - | VERTICAL | - | - | - | 1.1938mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() RJR26FX503PQ Bourns Inc. | In Stock | - | Datasheet | - | - | - | Through Hole | - | - | Cermet | - | - | Tube | 2012 | Trimpot® RJ26/RJR26-Sealed | Rectangular - 0.250 x 0.170 Face x 0.250 H 6.35mmx4.32mmx6.35mm | ±10% | - | - | Active | 1 (Unlimited) | - | Pin | - | ±100ppm/°C | 50kOhms | - | 150°C | -65°C | - | - | 0.25W 1/4W | - | - | - | - | 4.32mm | - | - | - | RJR26 | MIL-PRF-39035 | PC Pins | - | - | - | - | - | - | - | Side Adjustment | 12 | - | - | - | - | - | - | 7.37mm | - | - | - | Non-RoHS Compliant | - | ||
![]() PV32H500A01B00 Bourns Inc. | In Stock | - | - | 6 Weeks | - | - | Through Hole | - | - | Cermet | - | - | Bulk | 2012 | PV32 | Round - 0.260Dia x 0.181 H 6.60mmx4.60mm | ±20% | - | yes | Active | 1 (Unlimited) | - | - | - | ±100ppm/°C | 50Ohm | - | - | - | - | - | 0.5W 1/2W | - | - | - | - | - | - | - | - | PV32H | - | PC Pins | - | - | - | - | - | - | - | Top Adjustment | 1 | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 3386P-EY5-204LF Bourns Inc. | In Stock | - | - | 7 Weeks | - | - | Through Hole | - | - | Cermet | - | - | - | 2016 | Trimpot® 3386 - Sealed | Square - 0.375 x 0.375 Face x 0.190 H 9.53mmx9.53mmx4.83mm | ±10% | - | - | Active | - | - | - | - | ±100ppm/°C | 200kOhms | - | - | - | - | - | 0.5W 1/2W | - | - | - | - | - | - | - | - | 3386P | - | PC Pins | - | - | - | - | - | - | - | Side Adjustment | 1 | - | - | - | - | - | 9.525mm | 9.525mm | 4.826mm | - | - | ROHS3 Compliant | - | ||
![]() PVG3K502C01R00 Bourns Inc. | In Stock | - | Datasheet | 8 Weeks | - | - | Surface Mount | - | - | Cermet | - | - | Bulk | - | PVG3 | Rectangular - 0.134 x 0.142 Face x 0.098 H 3.40mmx3.60mmx2.50mm | ±20% | - | - | Active | 1 (Unlimited) | - | - | - | ±150ppm/°C | 5kOhm | - | - | - | - | - | 0.25W 1/4W | - | - | - | - | - | - | - | - | - | - | Z-Bend | - | - | - | - | - | - | - | Bottom Adjustment | 1 | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 3269W-ES2-201 Bourns Inc. | In Stock | - | - | 9 Weeks | - | - | Surface Mount | - | - | Cermet | - | - | Tube | 2012 | Trimpot® 3269 - Sealed | Rectangular - 0.250 x 0.170 Face x 0.293 H 6.35mmx4.32mmx7.44mm | ±10% | - | - | Active | 2 (1 Year) | - | SMD/SMT | - | ±100ppm/°C | 200Ohms | - | 150°C | -65°C | Cermet, Potentiometer | - | 0.25W 1/4W | - | 250mW | - | - | - | - | - | - | 3269W | - | Gull Wing | - | - | - | - | - | - | - | Top Adjustment | 12 | Linear | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 3362U-1-202RLF Bourns Inc. | In Stock | - | - | 7 Weeks | Tin | Through Hole | Through Hole | - | 566.990462mg | Cermet | - | - | Tape & Reel (TR) | 2007 | Trimpot® 3362 - Sealed | Rectangular - 0.275 x 0.260 Face x 0.185 H 6.99mmx6.60mmx4.70mm | ±10% | - | - | Active | 1 (Unlimited) | - | Pin | - | ±100ppm/°C | 2kOhms | - | 125°C | -55°C | Cermet | - | 0.5W 1/2W | - | 500mW | - | 500mW | 6.99mm | - | - | - | 3362U | Not | PC Pins | - | - | - | - | - | - | - | Top Adjustment | 1 | - | - | - | - | - | 4.699mm | 6.6mm | - | - | - | ROHS3 Compliant | - | ||
![]() 3059Y-1-503M Bourns Inc. | In Stock | - | - | 10 Weeks | - | Panel | Panel Mount, Through Hole | WIRE | 2.834952g | Cermet | - | - | Tube | 2005 | Trimpot® 3059 - Sealed | Rectangular - 0.315 x 0.190 Facex1.250L 8.00mmx4.83mmx31.75mm | ±10% | e0 | no | Active | 1 (Unlimited) | 3 | Pin | - | ±100ppm/°C | 50kOhm | Tin/Lead (Sn60Pb40) | 150°C | -55°C | - | Blue | - | - | 1W | - | - | 6.76mm | - | TRIMMER | - | 3059Y | Not | PC Pins | 1W | SCREW | 12.7mm | 400V | 0.71 mm | - | 70°C | Side Adjustment | 22 | - | HORIZONTAL | 7920 deg | 1 | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() 3329S-1-203 Bourns Inc. | In Stock | - | - | 13 Weeks | - | Through Hole | Through Hole | WIRE | 566.990462mg | Cermet | - | - | Tube | 2005 | Trimpot® 3329 - Sealed | Rectangular - 0.260 x 0.330 Face x 0.330 H 6.60mmx8.38mmx8.38mm | ±10% | e0 | no | Active | 1 (Unlimited) | 3 | Pin | - | ±100ppm/°C | 20kOhm | Tin/Lead (Sn/Pb) | 100°C | -25°C | - | White | 0.5W 1/2W | - | 200mW | - | 500mW | 6.1mm | Trimmer Pot | TRIMMER | - | 3329S | Not | PC Pins | 0.5W | SCREW | 7.75mm | - | - | 2624 | 85°C | Side Adjustment | 1 | Linear | HORIZONTAL | 240 deg | - | 6.6mm | 8.382mm | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() 3296W-1-472LF Bourns Inc. | In Stock | - | - | 7 Weeks | - | Through Hole | Through Hole | - | 850.485694mg | Cermet | - | - | Tube | 2006 | Trimpot® 3296 - Sealed | Rectangular - 0.375 x 0.190 Face x 0.395 H 9.53mmx4.83mmx10.03mm | ±10% | - | - | Active | Not Applicable | - | Pin | - | ±100ppm/°C | 4.7kOhms | - | 125°C | -55°C | Cermet | - | 0.5W 1/2W | - | 500mW | - | 500mW | 4.83mm | - | - | - | 3296W | Not | PC Pins | - | - | - | - | - | - | - | Top Adjustment | 25 | Linear | - | - | - | - | 10.03mm | 9.53mm | 4.83mm | No | No SVHC | ROHS3 Compliant | - | ||
![]() 3386X-1-224LF Bourns Inc. | In Stock | - | - | 8 Weeks | - | Through Hole | Through Hole | - | 850.485694mg | Cermet | - | 300V | Tube | 2007 | Trimpot® 3386 - Sealed | Square - 0.375 x 0.375 Face x 0.375 H 9.53mmx9.53mmx9.53mm | ±10% | - | - | Active | 1 (Unlimited) | - | Pin | - | ±100ppm/°C | 220kOhms | - | 125°C | -55°C | Cermet | - | 0.5W 1/2W | - | 500mW | - | 500mW | 4.83mm | - | - | - | 3386X | Not | PC Pins | - | - | - | - | - | - | - | Side Adjustment | 1 | - | - | - | - | - | 9.525mm | 9.53mm | 4.826mm | No | No SVHC | ROHS3 Compliant | - | ||
![]() TC33X-1-222E Bourns Inc. | In Stock | - | - | - | - | Surface Mount | Surface Mount | - | - | Cermet | - | - | Tape & Reel (TR) | 2016 | Trimpot® TC33 - Open Frame | Rectangular - 0.150 x 0.142 Face x 0.047 H 3.80mmx3.60mmx1.20mm | ±25% | - | - | Active | 1 (Unlimited) | - | - | - | ±250ppm/°C | 2.2kOhms | - | - | - | Cermet | - | 0.1W 1/10W | - | - | - | 100mW | - | - | - | - | TC33X | - | J Lead | - | - | - | - | - | - | - | Top Adjustment | 1 | - | - | - | - | - | 1.1938mm | - | - | - | - | ROHS3 Compliant | - |