- Adjustment Type
- Base Part Number
- Factory Lead Time
- Max Operating Temperature
- Military Standard
- Min Operating Temperature
- Moisture Sensitivity Level (MSL)
- Mount
- Mounting Type
- Number of Turns
- Packaging
- Part Status
Attribute column
Manufacturer
Bourns Trimmer Potentiometers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Terminal Shape | Weight | Resistive Material | Operating Temperature (Max.) | Operating Temperature (Min.) | Voltage Rated | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Color | Power (Watts) | HTS Code | Power Rating | Voltage - Rated DC | Packing Method | Max Power Dissipation | Depth | Construction | Resistor Type | Reach Compliance Code | Base Part Number | Military Standard | Reference Standard | Termination Style | Rated Power Dissipation (P) | Actuator Type | Lead Length | Working Voltage | Lead Diameter | Size Code | Rated Temperature | Adjustment Type | Number of Turns | Taper | Actuator Orientation | Rotation Angle | Ganging Number | Height | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 3006P-1-101Z Bourns Inc. | In Stock | - | - | 12 Weeks | - | Panel, Through Hole | Panel Mount, Through Hole | - | 1.133981g | Cermet | - | - | - | Tube | 2005 | Trimpot® 3006 - Sealed | Rectangular - 0.250 x 0.190 Facex0.750L 6.35mmx4.83mmx19.05mm | ±10% | e3 | no | Active | 1 (Unlimited) | - | PC Pin | - | ±100ppm/°C | 100Ohm | Tin (Sn) | 125°C | -55°C | - | - | 0.75W 3/4W | - | 750mW | - | - | 750mW | - | Trimmer Pot | TRIMMER | not_compliant | 3006P | - | - | PC Pins | 0.75W | - | 5.33mm | 400V | 0.51 mm | 7519 | - | Side Adjustment | 15 | Linear | - | 5400 deg | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() 3006P-1-503Z Bourns Inc. | 25 | - | - | 7 Weeks | Tin | Panel, Through Hole | Panel Mount, Through Hole | - | 1.133981g | Cermet | - | - | - | Tube | 2005 | Trimpot® 3006 - Sealed | Rectangular - 0.250 x 0.190 Facex0.750L 6.35mmx4.83mmx19.05mm | ±10% | e3 | no | Active | 1 (Unlimited) | - | Pin | - | ±100ppm/°C | 50kOhm | - | 125°C | -55°C | - | Blue | 0.75W 3/4W | - | 750mW | - | - | 750mW | 7.92mm | Trimmer Pot | TRIMMER | - | 3006P | Not | - | PC Pins | 0.75W | - | 5.33mm | 400V | 0.51 mm | 7519 | - | Side Adjustment | 15 | - | - | 5400 deg | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() 3262W-1-100LF Bourns Inc. | 37 | - | Datasheet | 10 Weeks | Tin | PCB, Through Hole | Through Hole | WIRE | 425.242847mg | Cermet | - | - | - | Tube | 2007 | Trimpot® 3262 - Sealed | Rectangular - 0.250 x 0.170 Face x 0.250 H 6.35mmx4.32mmx6.35mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 3 | Pin | EAR99 | ±100ppm/°C | 10Ohm | - | 150°C | -65°C | - | Blue | 0.25W 1/4W | 8533.40.80.50 | 250mW | - | - | 250mW | - | Trimmer Pot | TRIMMER | - | 3262W | - | - | PC Pins | 0.25W | SCREW | 4.78mm | - | 0.46 mm | 2517 | 85°C | Top Adjustment | 12 | Linear | VERTICAL | 4320 deg | - | 6.35mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() 3362P-1-223 Bourns Inc. | In Stock | - | Datasheet | 7 Weeks | - | Through Hole | Through Hole | - | 566.990462mg | Cermet | - | - | - | Tube | 1996 | Trimpot® 3362 - Sealed | Rectangular - 0.275 x 0.260 Face x 0.185 H 6.99mmx6.60mmx4.70mm | ±10% | - | - | Active | 1 (Unlimited) | - | PC Pin | - | ±100ppm/°C | 22kOhms | - | 125°C | -55°C | Cermet | - | 0.5W 1/2W | - | 500mW | - | - | 500mW | - | - | - | - | 3362P | - | - | PC Pins | - | - | - | - | - | - | - | Top Adjustment | 1 | - | - | - | - | 4.699mm | 6.985mm | 6.604mm | - | Non-RoHS Compliant | - | ||
![]() PVG3G224C01R00 Bourns Inc. | In Stock | - | - | 8 Weeks | - | - | Surface Mount | - | - | Cermet | - | - | - | - | 2016 | PVG3 | Rectangular - 0.142 x 0.134 Face x 0.079 H 3.60mmx3.40mmx2.00mm | ±20% | - | - | Active | - | - | - | - | ±150ppm/°C | 220kOhm | - | - | - | - | - | 0.25W 1/4W | - | - | - | - | - | - | - | - | - | PVG3G | - | - | Gull Wing | - | - | - | - | - | - | - | Top Adjustment | 1 | - | - | - | - | - | - | - | - | - | - | ||
![]() PVG3A101C01R00 Bourns Inc. | In Stock | - | - | 8 Weeks | - | Surface Mount | Surface Mount | - | - | Cermet | - | - | - | Cut Tape (CT) | 2007 | PVG3 | Rectangular - 0.142 x 0.134 Face x 0.079 H 3.60mmx3.40mmx2.00mm | ±20% | - | - | Active | 1 (Unlimited) | - | - | - | ±150ppm/°C | 100Ohms | - | - | - | Cermet | - | 0.25W 1/4W | - | 250mW | - | - | 250mW | - | - | - | - | PVG3A | - | - | J Lead | - | - | - | - | - | - | - | Top Adjustment | 1 | - | - | - | - | 2.0066mm | - | - | - | ROHS3 Compliant | - | ||
![]() PVG3G503C01R00 Bourns Inc. | In Stock | - | - | 8 Weeks | - | - | Surface Mount | - | - | Cermet | - | - | - | Tape & Reel (TR) | 2012 | PVG3 | Rectangular - 0.142 x 0.134 Face x 0.079 H 3.60mmx3.40mmx2.00mm | ±20% | - | - | Active | 1 (Unlimited) | - | - | - | ±150ppm/°C | 50kOhms | - | - | - | - | - | 0.25W 1/4W | - | 250mW | - | - | - | - | - | - | - | PVG3G | - | - | Gull Wing | - | - | - | - | - | - | - | Top Adjustment | 1 | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 3386H-1-104TLF Bourns Inc. | In Stock | - | - | 7 Weeks | - | Through Hole | Through Hole | - | 850.485694mg | Cermet | - | - | 300V | Tube | 2007 | Trimpot® 3386 - Sealed | Square - 0.375 x 0.375 Face x 0.375 H 9.53mmx9.53mmx9.53mm | ±10% | - | - | Active | 1 (Unlimited) | - | Pin | - | ±100ppm/°C | 100kOhm | - | 125°C | -55°C | - | - | 0.5W 1/2W | - | 500mW | - | - | 500mW | 10.41mm | - | - | - | 3386H | Not | - | PC Pins | - | - | - | - | - | - | - | Side Finger Adjustment | 1 | - | - | - | - | 9.525mm | - | - | No | ROHS3 Compliant | - | ||
![]() PV36P201C01B00 Bourns Inc. | In Stock | - | - | 8 Weeks | - | - | Through Hole | - | - | Cermet | - | - | - | Bulk | 2004 | PV36 | Rectangular - 0.378 x 0.197 Face x 0.197 H 9.60mmx5.00mmx5.00mm | ±10% | - | yes | Active | 1 (Unlimited) | - | - | - | ±100ppm/°C | 200Ohm | - | - | - | - | - | 0.5W 1/2W | - | - | - | - | - | - | - | TRIMMER | unknown | PV36P | - | - | PC Pins | - | - | - | - | - | - | - | Side Adjustment | 25 | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 3386B-1-254LF Bourns Inc. | In Stock | - | - | 7 Weeks | Tin | Through Hole | Through Hole | WIRE | 850.485694mg | Cermet | - | - | 300V | Tube | 2007 | Trimpot® 3386 - Sealed | Square - 0.375 x 0.375 Face x 0.375 H 9.53mmx9.53mmx9.53mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 3 | Pin | - | ±100ppm/°C | 250kOhm | - | 125°C | -55°C | - | - | 0.5W 1/2W | - | 500mW | - | - | 500mW | - | Trimmer Pot | TRIMMER | - | 3386B | - | - | PC Pins | 0.5W | SCREW | 5.97mm | - | - | - | 85°C | Side Adjustment | 1 | - | HORIZONTAL | 280 deg | - | 9.525mm | - | - | - | ROHS3 Compliant | - | ||
![]() 3386P-DF6-104LF Bourns Inc. | In Stock | - | - | 7 Weeks | - | Through Hole | Through Hole | - | 850.485694mg | Cermet | - | - | 300V | Tube | 2006 | Trimpot® 3386 - Sealed | Square - 0.375 x 0.375 Face x 0.190 H 9.53mmx9.53mmx4.83mm | ±10% | - | - | Active | 1 (Unlimited) | - | PC Pin | - | ±100ppm/°C | 100kOhms | - | 125°C | -55°C | Cermet | - | 0.5W 1/2W | - | 500mW | - | - | 500mW | - | - | - | - | 3386P | - | - | PC Pins | - | - | - | - | - | - | - | Top Adjustment | 1 | - | - | - | - | 4.826mm | 9.525mm | 9.525mm | - | ROHS3 Compliant | - | ||
![]() 3386P-DF6-201LF Bourns Inc. | In Stock | - | - | 7 Weeks | - | Through Hole | Through Hole | - | 850.485694mg | Cermet | - | - | 300V | Tube | 2004 | Trimpot® 3386 - Sealed | Square - 0.375 x 0.375 Face x 0.190 H 9.53mmx9.53mmx4.83mm | ±10% | - | - | Active | 1 (Unlimited) | - | PC Pin | - | ±100ppm/°C | 200Ohms | - | 125°C | -55°C | Cermet | - | 0.5W 1/2W | - | 500mW | - | - | 500mW | - | - | - | - | 3386P | - | - | PC Pins | - | - | - | - | - | - | - | Top Adjustment | 1 | - | - | - | - | 4.826mm | 9.525mm | 9.525mm | - | ROHS3 Compliant | - | ||
![]() RT26C2X500 Bourns Inc. | In Stock | - | Datasheet | - | - | Through Hole | Through Hole | - | - | Wirewound | 150°C | -55°C | - | Tube | - | Trimpot® RT26 - Sealed | Rectangular - 0.250 x 0.170 Face x 0.250 H 6.35mmx4.32mmx6.35mm | ±5% | - | - | Active | 1 (Unlimited) | 3 | - | EAR99 | ±50ppm/°C | 50Ohm | - | - | - | - | - | 0.25W 1/4W | 8533.31.00.00 | - | - | - | - | - | - | TRIMMER | - | RT26C2 | - | MIL-R-27208 | PC Pins | 0.25W | SCREW | 4.78mm | - | 0.41 mm | - | 85°C | Side Adjustment | 11 | - | HORIZONTAL | 3960 deg | 1 | - | - | - | - | ROHS3 Compliant | - | ||
![]() 3386P-1-473 Bourns Inc. | 500000 | - | Datasheet | 7 Weeks | - | Through Hole | Through Hole | - | 850.485694mg | Cermet | - | - | 300V | Tube | 2007 | Trimpot® 3386 - Sealed | Square - 0.375 x 0.375 Face x 0.190 H 9.53mmx9.53mmx4.83mm | ±10% | - | - | Active | 1 (Unlimited) | - | PC Pin | - | ±100ppm/°C | 47kOhm | - | 125°C | -55°C | - | - | 0.5W 1/2W | - | 500mW | - | - | 500mW | - | - | - | - | 3386P | - | - | PC Pins | - | - | - | - | - | - | - | Top Adjustment | 1 | - | - | - | - | 4.826mm | - | - | - | Non-RoHS Compliant | - | ||
![]() 3386G-1-202 Bourns Inc. | In Stock | - | - | 8 Weeks | - | Through Hole | Through Hole | WIRE | 850.485694mg | Cermet | - | - | 300V | Tube | 2007 | Trimpot® 3386 - Sealed | Square - 0.375 x 0.375 Face x 0.190 H 9.53mmx9.53mmx4.83mm | ±10% | e0 | no | Active | 1 (Unlimited) | 3 | PC Pin | - | ±100ppm/°C | 2kOhm | Tin/Lead (Sn/Pb) | 125°C | -55°C | - | - | 0.5W 1/2W | - | 500mW | 500V | - | 500mW | - | Trimmer Pot | TRIMMER | not_compliant | 3386G | - | - | PC Pins | 0.5W | SCREW | 5.97mm | - | - | 3838 | 85°C | Top Adjustment | 1 | - | VERTICAL | 280 deg | - | 4.826mm | - | - | - | Non-RoHS Compliant | - | ||
![]() 3313X-2-102E Bourns Inc. | In Stock | - | Datasheet | 16 Weeks | - | Surface Mount | Surface Mount | - | - | Cermet | - | -55°C | - | Bulk | 2006 | Trimpot® 3313 - Sealed | Rectangular - 0.138 x 0.126 Face x 0.087 H 3.50mmx3.20mmx2.20mm | ±20% | e3 | - | Active | 1 (Unlimited) | - | SMD/SMT | - | ±100ppm/°C | 1kOhm | Matte Tin (Sn) | - | - | - | - | 0.125W 1/8W | - | 100mW | - | TR, 7 Inch | 125mW | - | - | TRIMMER | - | 3313X | - | - | J Lead | - | - | - | - | - | - | - | Top Adjustment | 1 | - | - | 250 deg | - | 2.2098mm | - | - | - | ROHS3 Compliant | - | ||
![]() 3386P-1-250LF Bourns Inc. | In Stock | - | Datasheet | 7 Weeks | - | - | Through Hole | - | - | Cermet | - | - | - | - | 2016 | Trimpot® 3386 - Sealed | Square - 0.375 x 0.375 Face x 0.190 H 9.53mmx9.53mmx4.83mm | ±10% | - | - | Active | - | - | - | - | ±100ppm/°C | 25Ohms | - | - | - | - | - | 0.5W 1/2W | - | - | - | - | - | - | - | - | - | 3386P | - | - | PC Pins | - | - | - | - | - | - | - | Side Adjustment | 1 | - | - | - | - | 9.525mm | 9.525mm | 4.826mm | - | ROHS3 Compliant | - | ||
![]() 3386C-1-501 Bourns Inc. | In Stock | - | Datasheet | 7 Weeks | Lead, Tin | Through Hole | Through Hole | WIRE | 850.485694mg | Cermet | - | - | 300V | Tube | 2007 | Trimpot® 3386 - Sealed | Square - 0.375 x 0.375 Face x 0.375 H 9.53mmx9.53mmx9.53mm | ±10% | e0 | no | Active | 1 (Unlimited) | 3 | Pin | EAR99 | ±100ppm/°C | 500Ohm | Tin/Lead (Sn/Pb) | 125°C | -55°C | - | Blue | 0.5W 1/2W | 8533.40.80.50 | 500mW | - | - | 500mW | - | Trimmer Pot | TRIMMER | not_compliant | 3386C | - | - | PC Pins | 0.5W | SCREW | 5.97mm | - | - | - | 85°C | Side Adjustment | 1 | Linear | HORIZONTAL | 280 deg | - | 9.525mm | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() 3386C-1-503 Bourns Inc. | In Stock | - | Datasheet | 7 Weeks | - | Through Hole | Through Hole | WIRE | 850.485694mg | Cermet | - | - | 300V | Tube | 2007 | Trimpot® 3386 - Sealed | Square - 0.375 x 0.375 Face x 0.375 H 9.53mmx9.53mmx9.53mm | ±10% | e0 | no | Active | 1 (Unlimited) | 3 | Pin | EAR99 | ±100ppm/°C | 50kOhm | Tin/Lead (Sn/Pb) | 125°C | -55°C | - | Blue | 0.5W 1/2W | 8533.40.80.50 | 500mW | - | - | 500mW | 4.83mm | Trimmer Pot | TRIMMER | - | 3386C | Not | - | PC Pins | 0.5W | SCREW | 5.97mm | - | - | - | 85°C | Side Adjustment | 1 | Linear | HORIZONTAL | 280 deg | - | 9.525mm | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() 3386P-1-253 Bourns Inc. | In Stock | - | Datasheet | 7 Weeks | - | Through Hole | Through Hole | WIRE | 850.485694mg | Cermet | - | - | 300V | Tube | 2007 | Trimpot® 3386 - Sealed | Square - 0.375 x 0.375 Face x 0.190 H 9.53mmx9.53mmx4.83mm | ±10% | e0 | no | Active | 1 (Unlimited) | 3 | Pin | - | ±100ppm/°C | 25kOhm | Tin/Lead (Sn/Pb) | 125°C | -55°C | - | Blue | 0.5W 1/2W | - | 500mW | 500V | - | 500mW | - | Trimmer Pot | TRIMMER | not_compliant | 3386P | - | - | PC Pins | 0.5W | SCREW | 5.97mm | - | - | 3838 | 85°C | Top Adjustment | 1 | Linear | VERTICAL | 280 deg | - | 4.826mm | - | - | - | Non-RoHS Compliant | Contains Lead |