- Adjustment Type
- Base Part Number
- Factory Lead Time
- Max Operating Temperature
- Military Standard
- Min Operating Temperature
- Moisture Sensitivity Level (MSL)
- Mount
- Mounting Type
- Number of Turns
- Packaging
- Part Status
Attribute column
Manufacturer
Bourns Trimmer Potentiometers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Terminal Shape | Weight | Resistive Material | Voltage Rated | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Color | Power (Watts) | HTS Code | Power Rating | Voltage - Rated DC | Packing Method | Max Power Dissipation | Depth | Construction | Resistor Type | Reach Compliance Code | Base Part Number | Military Standard | Termination Style | Rated Power Dissipation (P) | Actuator Type | Lead Length | Working Voltage | Lead Diameter | Size Code | Rated Temperature | Adjustment Type | Number of Turns | Taper | Actuator Orientation | Rotation Angle | Ganging Number | Diameter | Height | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 3386W-1-101 Bourns Inc. | In Stock | - | Datasheet | 11 Weeks | Lead, Tin | Through Hole | Through Hole | WIRE | 850.485694mg | Cermet | 300V | Tube | 2007 | Trimpot® 3386 - Sealed | Square - 0.375 x 0.375 Face x 0.375 H 9.53mmx9.53mmx9.53mm | ±10% | e0 | no | Active | 1 (Unlimited) | 3 | Pin | - | ±100ppm/°C | 100Ohm | Tin/Lead (Sn/Pb) | 125°C | -55°C | - | Blue | 0.5W 1/2W | - | 500mW | 500V | - | 500mW | 4.83mm | Trimmer Pot | TRIMMER | - | 3386W | Not | PC Pins | 0.5W | SCREW | 5.97mm | - | - | - | 85°C | Side Adjustment | 1 | Linear | HORIZONTAL | 280 deg | - | - | 9.525mm | - | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() 3296Y-1-200 Bourns Inc. | In Stock | - | Datasheet | 7 Weeks | - | Panel, Through Hole | Through Hole | WIRE | 850.485694mg | Cermet | - | Tube | 2005 | Trimpot® 3296 - Sealed | Rectangular - 0.375 x 0.190 Face x 0.395 H 9.53mmx4.83mmx10.03mm | ±10% | e0 | no | Active | Not Applicable | 3 | PC Pin | EAR99 | ±100ppm/°C | 20Ohm | Tin/Lead (Sn/Pb) | 150°C | -55°C | - | Blue | 0.5W 1/2W | 8533.40.80.50 | 500mW | 500V | - | 500mW | - | Multi-Turn | TRIMMER | not_compliant | 3296Y | - | PC Pins | 0.5W | SCREW | 6.4mm | 300V | 0.51 mm | - | 70°C | Top Adjustment | 25 | Linear | VERTICAL | - | 1 | - | 10.033mm | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() 3252X-1-100LF Bourns Inc. | In Stock | - | - | 9 Weeks | Tin | Through Hole | Chassis Mount | WIRE | 1.842719g | Cermet | - | Tube | 2007 | Trimpot® 3252 - Sealed | Rectangular - 0.500 x 0.220 Face x 0.500 H 12.70mmx5.59mmx12.70mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 3 | Pin | EAR99 | ±100ppm/°C | 10Ohm | - | 150°C | -65°C | - | - | 0.75W 3/4W | 8533.40.80.50 | 750mW | - | - | 750mW | - | - | TRIMMER | not_compliant | 3252X | - | PC Pins | 0.75W | SCREW | 13.34mm | 400V | 0.71 mm | - | 85°C | Side Adjustment | 25 | - | HORIZONTAL | 9000 deg | 1 | - | 12.7mm | - | - | - | ROHS3 Compliant | - | ||
![]() 3292X-1-201MLF Bourns Inc. | In Stock | - | Datasheet | 11 Weeks | Tin | Panel, Through Hole | Panel Mount, Through Hole | WIRE | 708.738078mg | Cermet | - | Tube | 2007 | Trimpot® 3292 - Sealed | Rectangular - 0.375 x 0.150 Face x 0.375 H 9.53mmx3.81mmx9.53mm | ±10% | e3 | - | Active | 1 (Unlimited) | 3 | Pin | EAR99 | ±100ppm/°C | 200Ohm | - | 150°C | -65°C | - | - | 0.5W 1/2W | 8533.40.80.50 | 500mW | - | - | 500mW | 6.1mm | Trimmer Pot | TRIMMER | - | 3292X | Not | PC Pins | 0.5W | SCREW | 8.26mm | - | 0.51 mm | 3815 | 85°C | Side Adjustment | 25 | - | HORIZONTAL | 9000 deg | - | - | 9.525mm | - | - | - | ROHS3 Compliant | - | ||
![]() TC86W-1-501 Bourns Inc. | In Stock | - | Datasheet | - | - | Through Hole | Through Hole | - | - | Cermet | - | Bulk | 2004 | Trimpot® TC86 - Open Frame | Rectangular - 0.303 x 0.268 Face x 0.446 H 7.70mmx6.80mmx11.33mm | ±20% | - | - | Obsolete | 1 (Unlimited) | - | PC Pin | - | ±250ppm/°C | 500Ohms | - | - | - | Cermet | - | 0.3W | - | 300mW | - | - | 300mW | - | - | - | - | TC86W | - | PC Pins | - | - | - | - | - | - | - | Side Adjustment | 1 | - | - | - | - | - | 7.6962mm | 6.8072mm | 6.7056mm | - | ROHS3 Compliant | Lead Free | ||
![]() 3252L-1-501LF Bourns Inc. | In Stock | - | - | 9 Weeks | Tin | Chassis Mount | Chassis Mount | FLEXIBLE WIRE | 1.842719g | Cermet | - | Bulk | 2007 | Trimpot® 3252 - Sealed | Rectangular - 0.500 x 0.187 Face x 0.500 H 12.70mmx4.75mmx12.70mm | ±10% | e3 | - | Active | 1 (Unlimited) | 3 | Lead Wire | EAR99 | ±100ppm/°C | 500Ohm | - | 150°C | -65°C | - | - | 0.75W 3/4W | 8533.40.80.50 | 750mW | - | - | 750mW | - | - | TRIMMER | not_compliant | 3252L | - | Wire Leads | 0.75W | SCREW | - | 400V | - | - | 85°C | Top Adjustment | 25 | - | HORIZONTAL | 9000 deg | 1 | - | 12.7mm | - | - | - | ROHS3 Compliant | - | ||
![]() 3252X-1-501M Bourns Inc. | In Stock | - | - | 8 Weeks | - | Panel, Through Hole | Panel Mount, Through Hole | WIRE | 1.842719g | Cermet | - | Tube | 2007 | Trimpot® 3252 - Sealed | Rectangular - 0.500 x 0.220 Face x 0.500 H 12.70mmx5.59mmx12.70mm | ±10% | e0 | no | Active | 1 (Unlimited) | 3 | PC Pin | EAR99 | ±100ppm/°C | 500Ohm | Tin/Lead (Sn90Pb10) | 150°C | -65°C | - | - | 0.75W 3/4W | 8533.40.80.50 | 750mW | - | - | 750mW | - | - | TRIMMER | not_compliant | 3252X | - | PC Pins | 0.75W | SCREW | 13.4mm | 400V | 0.71 mm | - | 85°C | Side Adjustment | 25 | - | HORIZONTAL | 9000 deg | 1 | - | 12.7mm | - | - | - | Non-RoHS Compliant | - | ||
![]() 3386R-1-202 Bourns Inc. | In Stock | - | Datasheet | 8 Weeks | Lead, Tin | Through Hole | Through Hole | WIRE | 850.485694mg | Cermet | 300V | Tube | 2007 | Trimpot® 3386 - Sealed | Square - 0.375 x 0.375 Face x 0.190 H 9.53mmx9.53mmx4.83mm | ±10% | e0 | no | Active | 1 (Unlimited) | 3 | Pin | - | ±100ppm/°C | 2kOhm | Tin/Lead (Sn/Pb) | 125°C | -55°C | - | Blue | 0.5W 1/2W | - | 500mW | - | - | 500mW | 9.53mm | Trimmer Pot | TRIMMER | - | 3386R | Not | PC Pins | 0.5W | SCREW | 5.97mm | - | - | 3838 | 85°C | Top Adjustment | 1 | Linear | VERTICAL | 280 deg | - | - | 4.826mm | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() 3329U-1-253R Bourns Inc. | In Stock | - | - | 13 Weeks | - | Through Hole | Through Hole | WIRE | 566.990462mg | Cermet | - | Tape & Reel (TR) | 2006 | Trimpot® 3329 - Sealed | Round - 0.250Dia x 0.250 H 6.35mmx6.35mm | ±10% | e0 | no | Active | 1 (Unlimited) | 3 | PC Pin | - | ±100ppm/°C | 25kOhm | Tin/Lead (Sn/Pb) | 100°C | -25°C | - | - | 0.5W 1/2W | - | 200mW | - | TR | 500mW | - | Trimmer Pot | TRIMMER | not_compliant | 3329U | - | PC Pins | 0.5W | SCREW | - | - | 0.46 mm | - | 85°C | Top Adjustment | 1 | - | VERTICAL | 240 deg | - | - | 6.35mm | - | - | - | Non-RoHS Compliant | - | ||
![]() 3386P-1-500 Bourns Inc. | 25 | - | Datasheet | 7 Weeks | - | Through Hole | Through Hole | WIRE | 850.485694mg | Cermet | 300V | Tube | 2007 | Trimpot® 3386 - Sealed | Square - 0.375 x 0.375 Face x 0.190 H 9.53mmx9.53mmx4.83mm | ±10% | e0 | no | Active | 1 (Unlimited) | 3 | Pin | - | ±100ppm/°C | 50Ohm | Tin/Lead (Sn/Pb) | 125°C | -55°C | - | Blue | 0.5W 1/2W | - | 500mW | - | - | 500mW | 9.53mm | Trimmer Pot | TRIMMER | - | 3386P | Not | PC Pins | 0.5W | SCREW | 5.97mm | - | - | 3838 | 85°C | Top Adjustment | 1 | Linear | VERTICAL | 280 deg | - | - | 4.826mm | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() 3386P-1-254 Bourns Inc. | In Stock | - | Datasheet | 7 Weeks | - | Through Hole | Through Hole | WIRE | 850.485694mg | Cermet | 300V | Tube | 2007 | Trimpot® 3386 - Sealed | Square - 0.375 x 0.375 Face x 0.190 H 9.53mmx9.53mmx4.83mm | ±10% | e0 | no | Active | 1 (Unlimited) | 3 | Pin | - | ±100ppm/°C | 250kOhm | Tin/Lead (Sn/Pb) | 125°C | -55°C | - | Blue | 0.5W 1/2W | - | 500mW | 500V | - | 500mW | - | Trimmer Pot | TRIMMER | not_compliant | 3386P | - | PC Pins | 0.5W | SCREW | 5.97mm | - | - | 3838 | 85°C | Top Adjustment | 1 | Linear | VERTICAL | 280 deg | - | - | 4.826mm | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() 3386G-1-254 Bourns Inc. | In Stock | - | Datasheet | 8 Weeks | Lead, Tin | Through Hole | Through Hole | WIRE | 850.485694mg | Cermet | 300V | Tube | 2007 | Trimpot® 3386 - Sealed | Square - 0.375 x 0.375 Face x 0.190 H 9.53mmx9.53mmx4.83mm | ±10% | e0 | no | Active | 1 (Unlimited) | 3 | Pin | - | ±100ppm/°C | 250kOhm | Tin/Lead (Sn/Pb) | 125°C | -55°C | - | - | 0.5W 1/2W | - | 500mW | - | - | 500mW | - | Trimmer Pot | TRIMMER | not_compliant | 3386G | - | PC Pins | 0.5W | SCREW | 5.97mm | - | - | 3838 | 85°C | Top Adjustment | 1 | - | VERTICAL | 280 deg | - | - | 4.826mm | - | - | - | Non-RoHS Compliant | - | ||
![]() 3006W-1-200 Bourns Inc. | In Stock | - | Datasheet | 12 Weeks | - | Panel, Through Hole | Through Hole | WIRE | 1.133981g | Cermet | - | Tube | 2005 | Trimpot® 3006 - Sealed | Rectangular - 0.250 x 0.190 Facex0.750L 6.35mmx4.83mmx19.05mm | ±10% | e0 | no | Active | 1 (Unlimited) | 3 | PC Pin | EAR99 | ±100ppm/°C | 20Ohm | Tin/Lead (Sn90Pb10) | 125°C | -55°C | - | - | 0.75W 3/4W | 8533.40.80.50 | 750mW | - | - | 750mW | - | Trimmer Pot | TRIMMER | not_compliant | 3006W | - | PC Pins | 0.75W | SCREW | 5.33mm | 400V | 0.51 mm | 7519 | 70°C | Side Adjustment | 15 | - | HORIZONTAL | 5400 deg | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() 3224W-2-101E Bourns Inc. | In Stock | - | Datasheet | 9 Weeks | - | Surface Mount | Surface Mount | HOOK | - | Cermet | - | Tape & Reel (TR) | 2007 | Trimpot® 3224 - Sealed | Rectangular - 0.189 x 0.138 Face x 0.209 H 4.80mmx3.50mmx5.30mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 3 | SMD/SMT | - | ±100ppm/°C | 100Ohm | Matte Tin (Sn) | 150°C | -65°C | Cermet, Potentiometer | - | 0.25W 1/4W | - | 250mW | - | TR, EMBOSSED, 7 INCH | 250mW | - | Trimmer Pot | TRIMMER | not_compliant | 3224W | - | J Lead | 0.25W | SCREW | - | - | - | 1914 | 85°C | Top Adjustment | 12 | - | VERTICAL | 4320 deg | - | - | 5.2832mm | - | - | - | ROHS3 Compliant | - | ||
![]() 3252P-1-205 Bourns Inc. | In Stock | - | - | 8 Weeks | - | Panel, Through Hole | Chassis Mount | WIRE | 1.842719g | Cermet | - | Tube | 2007 | Trimpot® 3252 - Sealed | Rectangular - 0.500 x 0.220 Face x 0.220 H 12.70mmx5.59mmx5.59mm | ±10% | e0 | no | Active | 1 (Unlimited) | 3 | PC Pin | EAR99 | ±100ppm/°C | 2MOhm | Tin/Lead (Sn90Pb10) | 150°C | -65°C | - | - | 0.75W 3/4W | 8533.40.80.50 | 750mW | - | - | 750mW | - | - | TRIMMER | not_compliant | 3252P | - | PC Pins | 0.75W | SCREW | 13.34mm | 400V | 0.71 mm | - | 85°C | Side Adjustment | 25 | - | HORIZONTAL | 9000 deg | 1 | - | 5.588mm | - | - | - | Non-RoHS Compliant | - | ||
![]() 3339P-1-253 Bourns Inc. | 25 | - | Datasheet | 7 Weeks | Lead, Tin | Through Hole | Through Hole | WIRE | 566.990462mg | Cermet | - | Tube | 2007 | Trimpot® 3339 - Sealed | Round - 0.300Dia x 0.250 H 7.62mmx6.35mm | ±10% | e0 | no | Active | 1 (Unlimited) | 3 | Pin | EAR99 | ±100ppm/°C | 25kOhm | Tin/Lead (Sn90Pb10) | 150°C | -55°C | - | - | 0.5W 1/2W | - | 500mW | - | - | 500mW | - | Cylindrical | TRIMMER | not_compliant | 3339P | - | PC Pins | 0.5W | SCREW | - | 300V | - | - | 85°C | Top Adjustment | 4 | Linear | VERTICAL | - | 1 | 7.62mm | 6.35mm | - | - | - | Non-RoHS Compliant | - | ||
![]() 3059J-1-105LF Bourns Inc. | In Stock | - | Datasheet | 8 Weeks | Tin | Chassis Mount, Panel | Chassis Mount | - | 2.834952g | Cermet | - | Bulk | 2007 | Trimpot® 3059 - Sealed | Rectangular - 0.315 x 0.190 Facex1.250L 8.00mmx4.83mmx31.75mm | ±10% | e3 | - | Active | 1 (Unlimited) | 3 | J-Hook | EAR99 | ±100ppm/°C | 1MOhm | - | 150°C | -55°C | - | - | - | 8533.40.80.50 | 1W | - | - | 1W | - | - | TRIMMER | not_compliant | 3059J | - | Solder Hook | 1W | SCREW | - | 400V | - | - | 70°C | Side Adjustment | 22 | - | HORIZONTAL | 7920 deg | 1 | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() PVZ2A222C04R00 Bourns Inc. | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | - | - | Carbon | - | Cut Tape (CT) | 2004 | PVZ2 | Square - 0.087 x 0.083 Face x 0.032 H 2.20mmx2.10mmx0.80mm | ±30% | - | - | Discontinued | 1 (Unlimited) | - | Gull Wing | - | ±500ppm/°C | 2.2kOhms | - | - | - | Carbon | - | 0.05W 1/20W | - | - | - | - | 50mW | - | - | - | - | - | - | Gull Wing, 90° Bend | - | - | - | - | - | - | - | Top Adjustment | 1 | - | - | - | - | - | 812.8μm | - | - | - | ROHS3 Compliant | - | ||
![]() 3292P-1-205 Bourns Inc. | In Stock | - | - | - | - | PCB, Through Hole | Through Hole | - | - | Cermet | - | Tube | 2012 | Trimpot® 3292 - Sealed | Rectangular - 0.375 x 0.150 Face x 0.150 H 9.53mmx3.81mmx3.81mm | ±10% | - | - | Active | 1 (Unlimited) | - | PC Pin | - | ±100ppm/°C | 2MOhms | - | 150°C | -65°C | Cermet, Potentiometer | - | 0.5W 1/2W | - | 500mW | - | - | 500mW | 11.05mm | - | - | - | 3292P | Not | PC Pins | - | - | - | - | - | - | - | Side Adjustment | 25 | Linear | - | - | - | - | 3.81mm | 9.53mm | - | - | Non-RoHS Compliant | - | ||
![]() TC86K-1-204 Bourns Inc. | In Stock | - | Datasheet | - | - | Through Hole | Through Hole | - | - | Cermet | - | Bulk | 2004 | Trimpot® TC86 - Open Frame | Rectangular - 0.303 x 0.268 Face x 0.446 H 7.70mmx6.80mmx11.33mm | ±20% | - | - | Obsolete | 1 (Unlimited) | - | PC Pin | - | ±250ppm/°C | 200kOhms | - | - | - | Cermet | - | 0.3W | - | 300mW | - | - | 300mW | - | - | - | - | TC86K | - | PC Pins | - | - | - | - | - | - | - | Side Adjustment | 1 | - | - | - | - | - | 7.6962mm | 6.8072mm | 6.096mm | - | ROHS3 Compliant | Lead Free |