- Adjustment Type
- Base Part Number
- Factory Lead Time
- Max Operating Temperature
- Military Standard
- Min Operating Temperature
- Moisture Sensitivity Level (MSL)
- Mount
- Mounting Type
- Number of Turns
- Packaging
- Part Status
Attribute column
Manufacturer
Bourns Trimmer Potentiometers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Surface Mount | Terminal Shape | Number of Pins | Weight | Resistive Material | Voltage Rated | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Color | Power (Watts) | HTS Code | Power Rating | Voltage - Rated DC | Packing Method | Max Power Dissipation | Depth | Construction | Resistor Type | Reach Compliance Code | Base Part Number | Military Standard | Termination Style | Voltage - Rated AC | Rated Power Dissipation (P) | Actuator Type | Lead Length | Working Voltage | Insulation Resistance | Lead Diameter | Size Code | Rated Temperature | Adjustment Type | Number of Turns | Taper | Actuator Orientation | Rotation Angle | Ganging Number | Diameter | Height | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 3250W-1-103M Bourns Inc. | In Stock | - | Datasheet | 18 Weeks | - | Panel, Through Hole | Panel Mount, Through Hole | - | - | - | 1.700971g | Wirewound | - | Tube | 2012 | Trimpot® 3250 - Sealed | Rectangular - 0.500 x 0.220 Face x 0.500 H 12.70mmx5.59mmx12.70mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 3 | PC Pin | EAR99 | ±50ppm/°C | 10kOhm | Matte Tin (Sn) | 150°C | -65°C | - | Blue | - | 8533.31.00.00 | 1W | - | - | 1W | - | Square | TRIMMER | - | 3250W | - | PC Pins | - | 1W | SCREW | 13.33mm | - | - | 0.71 mm | - | 85°C | Top Adjustment | 25 | - | VERTICAL | 9000 deg | 1 | - | 12.7mm | No | - | ROHS3 Compliant | - | ||
![]() 3223G-1-502E Bourns Inc. | 31 | - | Datasheet | 7 Weeks | - | Surface Mount | Surface Mount | - | WRAPAROUND | - | 283mg | Cermet | 200V | Tape & Reel (TR) | 2007 | Trimpot® 3223 - Sealed | Rectangular - 0.154 x 0.125 Face x 0.154 H 3.90mmx3.18mmx3.90mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 3 | Gull Wing | - | ±100ppm/°C | 5kOhm | Matte Tin (Sn) | 150°C | -65°C | Cermet, Potentiometer | - | 0.125W 1/8W | - | 125mW | 200V | TR, EMBOSSED, 7 INCH | 125mW | 5.32mm | Trimmer Pot | TRIMMER | - | 3223G | Not | Gull Wing | - | 0.125W | SCREW | - | - | - | - | 1512 | 70°C | Side Adjustment | 11 | - | HORIZONTAL | 3960 deg | - | - | 3.9116mm | No | No SVHC | ROHS3 Compliant | - | ||
![]() 3252P-1-201 Bourns Inc. | In Stock | - | Datasheet | 8 Weeks | - | Panel, Through Hole | Chassis Mount | - | WIRE | - | 1.842719g | Cermet | - | Tube | 2005 | Trimpot® 3252 - Sealed | Rectangular - 0.500 x 0.220 Face x 0.220 H 12.70mmx5.59mmx5.59mm | ±10% | e0 | no | Active | 1 (Unlimited) | 3 | Pin | EAR99 | ±100ppm/°C | 200Ohm | Tin/Lead (Sn90Pb10) | 150°C | -65°C | - | Blue | 0.75W 3/4W | 8533.40.80.50 | 750mW | - | - | 750mW | 13.59mm | - | TRIMMER | - | 3252P | Not | PC Pins | - | 0.75W | SCREW | 13.34mm | 400V | - | 0.71 mm | - | 85°C | Side Adjustment | 25 | - | HORIZONTAL | 9000 deg | 1 | - | 5.588mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() 3252X-1-100 Bourns Inc. | In Stock | - | Datasheet | 8 Weeks | - | Panel, Through Hole | Chassis Mount | - | WIRE | - | 1.842719g | Cermet | - | Tube | 2005 | Trimpot® 3252 - Sealed | Rectangular - 0.500 x 0.220 Face x 0.500 H 12.70mmx5.59mmx12.70mm | ±10% | e0 | no | Active | 1 (Unlimited) | 3 | Pin | EAR99 | ±100ppm/°C | 10Ohm | Tin/Lead (Sn90Pb10) | 150°C | -65°C | - | - | 0.75W 3/4W | 8533.40.80.50 | 750mW | - | - | 750mW | 5.59mm | - | TRIMMER | - | 3252X | Not | PC Pins | - | 0.75W | SCREW | 13.34mm | 400V | - | 0.71 mm | - | 85°C | Side Adjustment | 25 | - | HORIZONTAL | 9000 deg | 1 | - | 12.7mm | - | - | Non-RoHS Compliant | - | ||
![]() 3006W-1-202LF Bourns Inc. | In Stock | - | Datasheet | 7 Weeks | - | PCB, Panel, Through Hole | Through Hole | - | WIRE | - | 1.133981g | Cermet | - | Tube | 2005 | Trimpot® 3006 - Sealed | Rectangular - 0.250 x 0.190 Facex0.750L 6.35mmx4.83mmx19.05mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 3 | Pin | EAR99 | ±100ppm/°C | 2kOhm | Matte Tin (Sn) | 125°C | -55°C | - | Blue | 0.75W 3/4W | 8533.40.80.50 | 750mW | 500V | - | 750mW | 5.08mm | Trimmer Pot | TRIMMER | - | 3006W | Not | PC Pins | - | 0.75W | SCREW | 5.33mm | 400V | - | 0.51 mm | 7519 | 70°C | Side Adjustment | 15 | Linear | HORIZONTAL | 5400 deg | - | - | 6.35mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 3250P-1-503 Bourns Inc. | In Stock | - | Datasheet | 8 Weeks | - | Chassis Mount, Panel, Through Hole | Chassis Mount | - | - | - | 1.700971g | Wirewound | - | Tube | 2012 | Trimpot® 3250 - Sealed | Rectangular - 0.500 x 0.220 Face x 0.220 H 12.70mmx5.59mmx5.59mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 3 | Pin | EAR99 | ±50ppm/°C | 50kOhm | Matte Tin (Sn) | 150°C | -65°C | - | - | - | 8533.31.00.00 | 1W | - | - | 1W | 13.59mm | Square | TRIMMER | - | 3250P | Not | PC Pins | - | 1W | SCREW | 13.33mm | - | - | 0.71 mm | - | 85°C | Side Adjustment | 25 | Linear | HORIZONTAL | 9000 deg | 1 | - | 5.588mm | No | - | ROHS3 Compliant | - | ||
![]() 3362Z-1-104LF Bourns Inc. | 25 | - | - | 7 Weeks | Tin | Through Hole | Through Hole | - | WIRE | - | 566.990462mg | Cermet | - | Tube | 2007 | Trimpot® 3362 - Sealed | Rectangular - 0.275 x 0.260 Face x 0.275 H 6.99mmx6.60mmx6.99mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 3 | Pin | - | ±100ppm/°C | 100kOhm | - | 125°C | -55°C | - | - | 0.5W 1/2W | - | 500mW | - | - | 500mW | - | Trimmer Pot | TRIMMER | - | 3362Z | - | PC Pins | - | 0.5W | SCREW | 5.46mm | - | - | 0.46 mm | 2628 | 70°C | Side Adjustment | 1 | - | HORIZONTAL | 240 deg | - | - | 6.985mm | - | No SVHC | ROHS3 Compliant | - | ||
![]() 3362W-1-105 Bourns Inc. | In Stock | - | Datasheet | 7 Weeks | - | Through Hole | Through Hole | - | WIRE | - | 566.990462mg | Cermet | - | Tube | 2007 | Trimpot® 3362 - Sealed | Rectangular - 0.275 x 0.260 Face x 0.275 H 6.99mmx6.60mmx6.99mm | ±10% | e0 | no | Active | 1 (Unlimited) | 3 | Pin | - | ±100ppm/°C | 1MOhm | Tin/Lead (Sn/Pb) | 125°C | -55°C | - | Blue | 0.5W 1/2W | - | 500mW | 500V | - | 500mW | - | Trimmer Pot | TRIMMER | not_compliant | 3362W | - | PC Pins | - | 0.5W | SCREW | 5.46mm | - | - | 0.46 mm | 2628 | 70°C | Side Adjustment | 1 | - | HORIZONTAL | 240 deg | - | - | 6.985mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() 3292L-1-100 Bourns Inc. | In Stock | - | Datasheet | 10 Weeks | - | Chassis Mount, Wire | Chassis Mount | - | FLEXIBLE WIRE | - | 708.738078mg | Cermet | - | Bulk | 2007 | Trimpot® 3292 - Sealed | Rectangular - 0.375 x 0.150 Face x 0.375 H 9.53mmx3.81mmx9.53mm | ±10% | e0 | no | Active | 1 (Unlimited) | 3 | Wire Leads | EAR99 | ±100ppm/°C | 10Ohm | Tin/Lead (Sn/Pb) | 150°C | -65°C | - | - | 0.5W 1/2W | 8533.40.80.50 | 500mW | - | - | 500mW | - | Trimmer Pot | TRIMMER | not_compliant | 3292L | - | Wire Leads | - | 0.5W | SCREW | - | - | - | - | 3815 | 85°C | Top Adjustment | 25 | Linear | HORIZONTAL | 9000 deg | - | - | 9.525mm | - | - | Non-RoHS Compliant | - | ||
![]() 3006P-1-202ZLF Bourns Inc. | In Stock | - | - | 7 Weeks | - | - | Panel Mount, Through Hole | NO | WIRE | 3 | 1.133981g | Cermet | - | Tube | 2006 | Trimpot® 3006 - Sealed | Rectangular - 0.250 x 0.190 Facex0.750L 6.35mmx4.83mmx19.05mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 3 | Pin | - | ±100ppm/°C | 2kOhm | Matte Tin (Sn) | 125°C | -55°C | - | - | 0.75W 3/4W | - | 750mW | - | - | 750mW | 7.92mm | Trimmer Pot | TRIMMER | - | 3006P | Not | PC Pins | - | 0.75W | SCREW | - | 400V | - | 0.51 mm | 7519 | 70°C | Side Adjustment | 15 | - | HORIZONTAL | 5400 deg | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() 3269W-1-101 Bourns Inc. | 1643 | - | Datasheet | 11 Weeks | - | Surface Mount | Surface Mount | - | - | - | 425mg | Cermet | - | Tube | 2006 | Trimpot® 3269 - Sealed | Rectangular - 0.250 x 0.170 Face x 0.293 H 6.35mmx4.32mmx7.44mm | ±10% | e0 | no | Active | 2 (1 Year) | 3 | Gull Wing | EAR99 | ±100ppm/°C | 100Ohm | Tin/Lead (Sn/Pb) | 150°C | -65°C | Cermet, Potentiometer | - | 0.25W 1/4W | 8533.40.80.50 | 250mW | 500V | - | 250mW | 6.36mm | Trimmer Pot | TRIMMER | - | 3269W | Not | Gull Wing | - | 0.25W | SCREW | - | 300V | - | - | 2517 | 85°C | Top Adjustment | 12 | Linear | VERTICAL | 4320 deg | - | - | 7.4422mm | - | - | Non-RoHS Compliant | - | ||
![]() 3290W-1-202 Bourns Inc. | 63 | - | - | 12 Weeks | Gold | Panel, Through Hole | Through Hole | - | - | - | 708.738078mg | Wirewound | - | Tube | 2005 | Trimpot® 3290 - Sealed | Rectangular - 0.375 x 0.150 Facex0.375L 9.53mmx3.81mmx9.53mm | ±5% | e4 | yes | Active | 1 (Unlimited) | 3 | Pin | EAR99 | ±50ppm/°C | 2kOhm | - | 150°C | -65°C | - | - | - | 8533.31.00.00 | 1W | - | - | 1W | 3.81mm | - | TRIMMER | - | 3290W | Not | PC Pins | - | 1W | SCREW | 8mm | - | - | 0.51 mm | - | 85°C | Top Adjustment | 25 | Linear | VERTICAL | 9000 deg | 1 | - | 9.53mm | - | - | ROHS3 Compliant | - | ||
![]() RTR22DP502M Bourns Inc. | 25 | - | - | 7 Weeks | - | Through Hole | Chassis Mount | - | - | - | - | Wirewound | - | Tube | 2007 | Trimpot® RT22/RTR22-Sealed | Rectangular - 0.500 x 0.220 Face x 0.220 H 12.70mmx5.59mmx5.59mm | ±5% | - | no | Active | 1 (Unlimited) | 3 | Pin | - | ±50ppm/°C | 5kOhm | - | 150°C | -65°C | - | - | 0.75W 3/4W | - | 750mW | - | - | - | 13.59mm | Square | TRIMMER | - | RTR22 | MIL-PRF-39015 | PC Pins | - | 0.75W | SCREW | 6.35mm | - | - | 0.71 mm | - | 85°C | Side Adjustment | 25 | Linear | HORIZONTAL | 9000 deg | 1 | - | 5.59mm | No | No SVHC | ROHS3 Compliant | - | ||
![]() 3299W-1-504LF Bourns Inc. | 10220 | - | Datasheet | 7 Weeks | - | PCB, Panel, Through Hole | Through Hole | - | WIRE | - | 992.233309mg | Cermet | 300V | Tube | 2005 | Trimpot® 3299 - Sealed | Rectangular - 0.375 x 0.240 Face x 0.395 H 9.53mmx6.10mmx10.03mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 3 | Pin | - | ±100ppm/°C | 500kOhm | Matte Tin (Sn) | 125°C | -55°C | - | Blue | 0.5W 1/2W | - | 500mW | - | - | 500mW | 6.1mm | Trimmer Pot | TRIMMER | - | 3299W | Not | PC Pins | 300V | 0.5W | SCREW | 6.22mm | - | 1GOhm | 0.51 mm | 3824 | 70°C | Top Adjustment | 25 | Linear | VERTICAL | 9000 deg | - | - | 10.033mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 3329P-DK9-201LF Bourns Inc. | In Stock | - | - | 8 Weeks | Tin | Through Hole | Through Hole | - | WIRE | - | 566.990462mg | Cermet | - | Tube | 2006 | Trimpot® 3329 - Sealed | Round - 0.250Dia x 0.244 H 6.35mmx6.22mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 3 | Pin | - | ±100ppm/°C | 200Ohm | - | 150°C | -55°C | - | - | 0.5W 1/2W | - | 500mW | - | - | 500mW | - | Trimmer Pot | TRIMMER | - | 3329P | Not | PC Pins | - | 0.5W | SCREW | 4.75mm | 300V | - | - | - | 85°C | Top Adjustment | 1 | - | VERTICAL | 260 deg | - | 6.35mm | 6.1976mm | No | - | ROHS3 Compliant | - | ||
![]() 3009Y-1-503LF Bourns Inc. | In Stock | - | - | 7 Weeks | Tin | Panel, Through Hole | Through Hole | - | WIRE | - | 1.417476g | Cermet | - | Tube | 2007 | Trimpot® 3009 - Sealed | Rectangular- 0.354 x 0.190 Facex0.750L 8.98mmx4.83mmx19.05mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 3 | Pin | EAR99 | ±100ppm/°C | 50kOhm | - | 150°C | -55°C | - | Blue | 0.75W 3/4W | 8533.40.80.50 | 750mW | - | - | 750mW | 4.83mm | - | TRIMMER | - | 3009Y | Not | PC Pins | - | 0.75W | SCREW | 5.33mm | 400V | - | 0.51 mm | - | 70°C | Side Adjustment | 15 | Linear | HORIZONTAL | 5400 deg | 1 | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() 3329H-1-101 Bourns Inc. | 229 | - | - | 6 Weeks | - | Through Hole | Through Hole | - | WIRE | - | 566.990462mg | Cermet | - | Tube | 2006 | Trimpot® 3329 - Sealed | Round - 0.250Dia x 0.180 H 6.35mmx4.57mm | ±10% | e0 | no | Active | 1 (Unlimited) | 3 | Pin | - | ±100ppm/°C | 100Ohm | Tin/Lead (Sn/Pb) | 150°C | -25°C | - | White | 0.5W 1/2W | - | 200mW | 500V | - | 500mW | - | Trimmer Pot | TRIMMER | - | 3329H | Not | PC Pins | - | 0.5W | SCREW | 6.78mm | 300V | - | 0.46 mm | - | 85°C | Top Adjustment | 1 | Linear | VERTICAL | 260 deg | - | - | 4.572mm | No | - | Non-RoHS Compliant | Contains Lead | ||
![]() 3306W-1-201 Bourns Inc. | 2062 | - | - | 18 Weeks | - | Through Hole | Through Hole | - | FLAT | - | 360mg | Cermet | - | Bulk | 2005 | Trimpot® 3306 - Open Frame | Rectangular - 0.268 x 0.319 Face x 0.331 H 6.81mmx8.10mmx8.40mm | ±25% | e3 | yes | Active | 1 (Unlimited) | 3 | PC Pin | EAR99 | ±250ppm/°C | 200Ohm | Matte Tin (Sn) - with Nickel (Ni) barrier | 100°C | -25°C | - | Blue | 0.2W 1/5W | 8533.40.80.50 | 200mW | - | - | 200mW | 4.5mm | - | TRIMMER | - | 3306W | Not | PC Pins | - | 0.2W | SCREW | - | - | - | - | - | 70°C | Side Adjustment | 1 | - | HORIZONTAL | - | 1 | 6.81mm | 8.4074mm | No | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() 3312J-1-205E Bourns Inc. | In Stock | - | Datasheet | 15 Weeks | - | Surface Mount | Surface Mount | - | WRAPAROUND | - | - | Cermet | - | Tape & Reel (TR) | 2011 | Trimpot® 3312 - Sealed | Rectangular - 0.110 x 0.098 Face x 0.067 H 2.80mmx2.50mmx1.70mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 3 | SMD/SMT | EAR99 | ±100ppm/°C | 2MOhm | Matte Tin (Sn) | 125°C | -55°C | - | - | 0.1W 1/10W | 8533.40.80.50 | 100mW | 500V | TR, EMBOSSED, 7 INCH | 100mW | 2.8mm | - | TRIMMER | - | 3312J | - | J Lead | - | - | SCREW | - | 50V | 500MOhm | - | - | 70°C | Top Adjustment | 1 | - | VERTICAL | 255 deg | - | - | 1.7018mm | - | No SVHC | ROHS3 Compliant | - | ||
![]() 3362M-1-203 Bourns Inc. | In Stock | - | - | 7 Weeks | - | Through Hole | Through Hole | - | WIRE | - | 566.990462mg | Cermet | - | Tube | 1996 | Trimpot® 3362 - Sealed | Rectangular - 0.275 x 0.260 Face x 0.275 H 6.99mmx6.60mmx6.99mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 3 | Pin | EAR99 | ±100ppm/°C | 20kOhm | Matte Tin (Sn) | 125°C | -55°C | - | Blue | 0.5W 1/2W | 8533.40.80.50 | 500mW | - | - | 500mW | 4.7mm | Trimmer Pot | TRIMMER | - | 3362M | Not | PC Pins | - | 0.5W | SCREW | 5.46mm | - | - | 0.46 mm | 2628 | 70°C | Side Adjustment | 1 | - | HORIZONTAL | 240 deg | - | - | 6.985mm | - | - | Non-RoHS Compliant | Contains Lead |