- Adjustment Type
- Base Part Number
- Factory Lead Time
- Max Operating Temperature
- Military Standard
- Min Operating Temperature
- Moisture Sensitivity Level (MSL)
- Mount
- Mounting Type
- Number of Turns
- Packaging
- Part Status
Attribute column
Manufacturer
Bourns Trimmer Potentiometers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Terminal Shape | Weight | Resistive Material | Operating Temperature (Min.) | Voltage Rated | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Color | Power (Watts) | HTS Code | Power Rating | Voltage - Rated DC | Packing Method | Max Power Dissipation | Depth | Construction | Resistor Type | Reach Compliance Code | Base Part Number | Military Standard | Termination Style | Voltage - Rated AC | Rated Power Dissipation (P) | Actuator Type | Lead Length | Working Voltage | Lead Diameter | Size Code | Rated Temperature | Adjustment Type | Number of Turns | Taper | Actuator Orientation | Rotation Angle | Ganging Number | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 3299Y-1-201 Bourns Inc. | 25 | - | - | 7 Weeks | - | Panel, Through Hole | Through Hole | WIRE | 992.233309mg | Cermet | - | - | Tube | 2007 | Trimpot® 3299 - Sealed | Rectangular - 0.375 x 0.240 Face x 0.395 H 9.53mmx6.10mmx10.03mm | ±10% | e0 | no | Active | 1 (Unlimited) | 3 | Pin | EAR99 | ±100ppm/°C | 200Ohm | Tin/Lead (Sn90Pb10) | 125°C | -55°C | - | Blue | 0.5W 1/2W | 8533.40.80.50 | 500mW | - | - | 500mW | - | Trimmer Pot | TRIMMER | not_compliant | 3299Y | - | PC Pins | - | 0.5W | SCREW | 6.22mm | - | 0.51 mm | 3824 | 70°C | Top Adjustment | 25 | Linear | VERTICAL | 9000 deg | - | 9.525mm | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() PVG5H205C03R00 Bourns Inc. | In Stock | - | - | 9 Weeks | - | Surface Mount | Surface Mount | - | - | Cermet | - | - | Cut Tape (CT) | 2011 | PVG5 | Rectangular - 0.189 x 0.146 Face x 0.146 H 4.80mmx3.70mmx3.70mm | ±10% | e3 | yes | Discontinued | 1 (Unlimited) | - | - | - | ±150ppm/°C | 2MOhm | Tin (Sn) | - | - | - | - | 0.25W 1/4W | - | - | - | - | 250mW | - | - | TRIMMER | not_compliant | PVG5H | - | J Lead | - | - | - | - | - | - | - | - | Side Adjustment | 11 | - | - | - | - | 3.7084mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() 3386J-1-105LF Bourns Inc. | In Stock | - | - | 7 Weeks | Tin | Through Hole | Through Hole | - | 850.485694mg | Cermet | - | 300V | Tube | 2007 | Trimpot® 3386 - Sealed | Square - 0.375 x 0.375 Face x 0.375 H 9.53mmx9.53mmx9.53mm | ±10% | e3 | - | Active | 1 (Unlimited) | - | Pin | - | ±100ppm/°C | 1MOhm | - | 125°C | -55°C | - | - | 0.5W 1/2W | - | 500mW | - | - | 500mW | 4.83mm | Trimmer Pot | TRIMMER | - | 3386J | Not | PC Pins | - | 0.5W | - | 5.97mm | - | - | - | - | Side Adjustment | 1 | - | - | 280 deg | - | 9.525mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() 3386R-1-100LF Bourns Inc. | In Stock | - | - | 8 Weeks | Tin | Through Hole | Through Hole | WIRE | 850.485694mg | Cermet | - | 300V | Tube | 2007 | Trimpot® 3386 - Sealed | Square - 0.375 x 0.375 Face x 0.190 H 9.53mmx9.53mmx4.83mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 3 | Pin | - | ±100ppm/°C | 10Ohm | - | 125°C | -55°C | - | - | 0.5W 1/2W | - | 500mW | - | - | 500mW | 9.53mm | Trimmer Pot | TRIMMER | - | 3386R | Not | PC Pins | - | 0.5W | SCREW | 5.97mm | - | - | 3838 | 85°C | Top Adjustment | 1 | - | VERTICAL | 280 deg | - | 4.826mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() 3314S-1-102G Bourns Inc. | In Stock | - | - | 7 Weeks | - | Surface Mount | Surface Mount | J BEND | - | Cermet | - | - | Tape & Reel (TR) | 2013 | Trimpot® 3314 - Sealed | Rectangular - 0.197 x 0.177 Face x 0.221 H 5.01mmx4.50mmx5.61mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 3 | SMD/SMT | - | ±100ppm/°C | 1kOhm | Matte Tin (Sn) | 125°C | -55°C | Cermet, Potentiometer | - | 0.25W 1/4W | - | 250mW | - | - | 250mW | 4.95mm | - | TRIMMER | - | 3314S | Not | J Lead | - | 0.25W | SCREW | - | - | - | 2022 | 70°C | Side Adjustment | 1 | - | VERTICAL | 240 deg | - | 5.6134mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() 3386S-1-162 Bourns Inc. | 45 | - | - | 8 Weeks | - | Through Hole | Through Hole | - | 850.485694mg | Cermet | - | 300V | Tube | 2007 | Trimpot® 3386 - Sealed | Square - 0.375 x 0.375 Face x 0.375 H 9.53mmx9.53mmx9.53mm | ±10% | - | - | Active | 1 (Unlimited) | - | Pin | - | ±100ppm/°C | 1.6kOhms | - | 125°C | -55°C | Cermet | - | 0.5W 1/2W | - | 500mW | - | - | 500mW | 4.83mm | - | - | - | 3386S | Not | PC Pins | - | - | - | - | - | - | - | - | Side Adjustment | 1 | - | - | - | - | 9.525mm | 9.53mm | 4.826mm | - | - | Non-RoHS Compliant | - | ||
![]() 3386V-1-502LF Bourns Inc. | 86 | - | - | 7 Weeks | - | Through Hole | Through Hole | WIRE | 850.485694mg | Cermet | - | 300V | Tube | 2005 | Trimpot® 3386 - Sealed | Square - 0.375 x 0.375 Face x 0.190 H 9.53mmx9.53mmx4.83mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 3 | Pin | EAR99 | ±100ppm/°C | 5kOhm | Matte Tin (Sn) | 125°C | -55°C | - | - | 0.5W 1/2W | 8533.40.80.50 | 500mW | - | - | 500mW | 9.53mm | Trimmer Pot | TRIMMER | - | 3386V | Not | PC Pins | 300V | 0.5W | SCREW | 5.97mm | - | - | - | 85°C | Side Adjustment | 1 | - | VERTICAL | 280 deg | - | 4.826mm | - | - | No | No SVHC | ROHS3 Compliant | - | ||
![]() 3386X-1-503 Bourns Inc. | 43 | - | - | 8 Weeks | - | Through Hole | Through Hole | WIRE | 850.485694mg | Cermet | - | 300V | Tube | 2007 | Trimpot® 3386 - Sealed | Square - 0.375 x 0.375 Face x 0.375 H 9.53mmx9.53mmx9.53mm | ±10% | e0 | no | Active | 1 (Unlimited) | 3 | Pin | - | ±100ppm/°C | 50kOhm | Tin/Lead (Sn/Pb) | 125°C | -55°C | - | Blue | 0.5W 1/2W | - | 500mW | 500V | - | 500mW | 4.83mm | Trimmer Pot | TRIMMER | - | 3386X | Not | PC Pins | - | 0.5W | SCREW | 5.97mm | - | - | - | 85°C | Side Adjustment | 1 | Linear | HORIZONTAL | 280 deg | - | 9.525mm | - | - | - | No SVHC | Non-RoHS Compliant | Contains Lead | ||
![]() PVZ2A103C04R00 Bourns Inc. | In Stock | - | Datasheet | - | - | - | Surface Mount | - | - | Carbon | - | - | Cut Tape (CT) | 2004 | PVZ2 | Square - 0.087 x 0.083 Face x 0.032 H 2.20mmx2.10mmx0.80mm | ±30% | - | - | Obsolete | 1 (Unlimited) | - | - | - | ±500ppm/°C | 10kOhms | - | - | - | - | - | 0.05W 1/20W | - | - | - | - | - | - | - | - | - | - | - | Gull Wing, 90° Bend | - | - | - | - | - | - | - | - | Top Adjustment | 1 | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 3057Y-1-501M Bourns Inc. | In Stock | - | - | 8 Weeks | - | Panel, Through Hole | Panel Mount, Through Hole | - | 2.834952g | Wirewound | - | - | Tube | 2010 | Trimpot® 3057 - Sealed | Rectangular - 0.315 x 0.190 Facex1.250L 8.00mmx4.83mmx31.75mm | ±5% | e4 | yes | Active | 1 (Unlimited) | 3 | Pin | - | ±50ppm/°C | 500Ohm | Gold (Au) | 150°C | -55°C | - | - | - | - | 1W | - | - | 1W | 6.76mm | - | POTENTIOMETER | - | 3057Y | Not | PC Pins | - | 1W | SCREW | 12.7mm | - | 0.71 mm | - | 70°C | Side Adjustment | 22 | - | HORIZONTAL | 7920 deg | 1 | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() 3314R-2-203E Bourns Inc. | In Stock | - | - | 7 Weeks | - | Surface Mount | Surface Mount | - | - | Cermet | -55°C | - | Bulk | - | Trimpot® 3314 - Sealed | Square - 0.177 x 0.177 Face x 0.100 H 4.50mmx4.50mmx2.55mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 3 | Gull Wing | - | ±100ppm/°C | 20kOhm | Matte Tin (Sn) | - | - | - | - | 0.25W 1/4W | - | - | - | TR, EMBOSSED, 7 INCH | 250mW | - | Rectangular | TRIMMER | - | 3314R | - | Gull Wing | - | 0.25W | SCREW | - | 50V | - | - | 70°C | Bottom Adjustment | 1 | - | VERTICAL | 240 deg | - | 2.54mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() PV32P203A01B00 Bourns Inc. | In Stock | - | - | 6 Weeks | - | - | Through Hole | - | - | Cermet | - | - | Bulk | 2016 | PV32 | Round - 0.260Dia x 0.236 H 6.60mmx6.00mm | ±20% | - | yes | Active | 1 (Unlimited) | - | - | - | ±100ppm/°C | 20kOhm | - | - | - | - | - | 0.5W 1/2W | - | - | - | - | - | - | - | - | unknown | PV32P | - | PC Pins | - | - | - | - | - | - | - | - | Top Adjustment | 1 | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 3386R-1-503 Bourns Inc. | 25 | - | Datasheet | 8 Weeks | - | Through Hole | Through Hole | WIRE | 850.485694mg | Cermet | - | 300V | Tube | 2007 | Trimpot® 3386 - Sealed | Square - 0.375 x 0.375 Face x 0.190 H 9.53mmx9.53mmx4.83mm | ±10% | e0 | no | Active | 1 (Unlimited) | 3 | Pin | - | ±100ppm/°C | 50kOhm | Tin/Lead (Sn/Pb) | 125°C | -55°C | - | Blue | 0.5W 1/2W | - | 500mW | - | - | 500mW | - | Trimmer Pot | TRIMMER | not_compliant | 3386R | - | PC Pins | - | 0.5W | SCREW | 5.97mm | - | - | 3838 | 85°C | Top Adjustment | 1 | Linear | VERTICAL | 280 deg | - | 4.826mm | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() 3386H-1-102T Bourns Inc. | In Stock | - | Datasheet | 7 Weeks | - | Through Hole | Through Hole | - | 850.485694mg | Cermet | - | 300V | Tube | 2007 | Trimpot® 3386 - Sealed | Square - 0.375 x 0.375 Face x 0.375 H 9.53mmx9.53mmx9.53mm | ±10% | e0 | - | Active | 1 (Unlimited) | - | Pin | - | ±100ppm/°C | 1kOhm | Tin/Lead (Sn/Pb) | 125°C | -55°C | - | - | 0.5W 1/2W | - | 500mW | - | - | 500mW | 10.41mm | - | TRIMMER | unknown | 3386H | Not | PC Pins | - | - | - | - | - | - | - | - | Side Finger Adjustment | 1 | - | - | - | - | 9.525mm | - | - | - | - | Non-RoHS Compliant | - | ||
![]() 3059P-1-253M Bourns Inc. | In Stock | - | Datasheet | 10 Weeks | - | Panel, Through Hole | Panel Mount, Through Hole | WIRE | 2.834952g | Cermet | - | - | Tube | 2005 | Trimpot® 3059 - Sealed | Rectangular - 0.315 x 0.190 Facex1.250L 8.00mmx4.83mmx31.75mm | ±10% | e0 | no | Active | 1 (Unlimited) | 3 | PC Pin | - | ±100ppm/°C | 25kOhm | Tin/Lead (Sn60Pb40) | 150°C | -55°C | - | - | - | - | 1W | - | - | 1W | - | - | TRIMMER | not_compliant | 3059P | - | PC Pins | - | 1W | SCREW | 12.7mm | 400V | 0.71 mm | - | 70°C | Side Adjustment | 22 | - | HORIZONTAL | 7920 deg | 1 | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() 3082P-1-204 Bourns Inc. | In Stock | - | Datasheet | 7 Weeks | - | Panel, Through Hole | Through Hole | WIRE | - | Cermet | - | - | Tube | 1999 | Trimpot® 3082 - Sealed | Rectangular - 0.150 x 0.115 Facex0.500L 3.80mmx2.92mmx12.70mm | ±10% | e0 | no | Active | 1 (Unlimited) | 3 | PC Pin | EAR99 | ±100ppm/°C | 200kOhm | - | 150°C | -65°C | - | - | 0.3W | 8533.40.80.50 | 335mW | - | - | 300mW | 2.5mm | - | TRIMMER | - | 3082P | Not | PC Pins | - | 0.3W | SCREW | 6.1mm | 400V | 0.41 mm | - | 85°C | Side Adjustment | 10 | Linear | HORIZONTAL | 3600 deg | 1 | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() 3252W-1-102M Bourns Inc. | In Stock | - | Datasheet | 8 Weeks | - | Panel, Through Hole | Panel Mount, Through Hole | WIRE | 1.842719g | Cermet | - | - | Tube | 2005 | Trimpot® 3252 - Sealed | Rectangular - 0.500 x 0.220 Face x 0.500 H 12.70mmx5.59mmx12.70mm | ±10% | e0 | no | Active | 1 (Unlimited) | 3 | PC Pin | EAR99 | ±100ppm/°C | 1kOhm | Tin/Lead (Sn90Pb10) | 150°C | -65°C | - | - | 0.75W 3/4W | 8533.40.80.50 | 750mW | - | - | 750mW | - | - | TRIMMER | not_compliant | 3252W | - | PC Pins | - | 0.75W | SCREW | 13.34mm | 400V | 0.71 mm | - | 85°C | Top Adjustment | 25 | - | VERTICAL | 9000 deg | 1 | 12.7mm | - | - | - | - | Non-RoHS Compliant | - | ||
![]() 3296W-1-202 Bourns Inc. | In Stock | - | - | 7 Weeks | - | - | Through Hole | - | - | Cermet | - | - | Tube | 2007 | Trimpot® 3296 - Sealed | Rectangular - 0.375 x 0.190 Face x 0.395 H 9.53mmx4.83mmx10.03mm | ±10% | - | - | Active | Not Applicable | - | - | - | ±100ppm/°C | 2kOhms | - | - | - | - | - | 0.5W 1/2W | - | - | - | - | - | - | - | - | - | 3296W | - | PC Pins | - | - | - | - | - | - | - | - | Top Adjustment | 25 | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() 3362X-1-332LF Bourns Inc. | 242 | - | - | 5 Weeks | - | - | Through Hole | - | - | Cermet | - | - | - | 2016 | Trimpot® 3362 - Sealed | Rectangular - 0.275 x 0.260 Face x 0.275 H 6.99mmx6.60mmx6.99mm | ±10% | - | - | Active | - | - | - | - | ±100ppm/°C | 3.3kOhms | - | - | - | - | - | 0.5W 1/2W | - | 500mW | - | - | - | - | - | - | - | 3362X | - | PC Pins | - | - | - | - | - | - | - | - | Side Adjustment | 1 | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() PV32H202A25B00 Bourns Inc. | In Stock | - | - | 6 Weeks | - | - | Through Hole | - | - | Cermet | - | - | - | 2016 | PV32 | Round - 0.260Dia x 0.181 H 6.60mmx4.60mm | ±20% | - | - | Active | - | - | - | - | ±100ppm/°C | 2kOhm | - | - | - | - | - | 0.5W 1/2W | - | - | - | - | - | - | - | - | - | PV32H | - | PC Pins | - | - | - | - | - | - | - | - | Top Adjustment | 1 | - | - | - | - | - | - | - | - | - | - | - |