- Adjustment Type
- Base Part Number
- Factory Lead Time
- Max Operating Temperature
- Military Standard
- Min Operating Temperature
- Moisture Sensitivity Level (MSL)
- Mount
- Mounting Type
- Number of Turns
- Packaging
- Part Status
Attribute column
Manufacturer
Bourns Trimmer Potentiometers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Surface Mount | Terminal Shape | Weight | Resistive Material | Operating Temperature (Min.) | Voltage Rated | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | Temperature Coefficient | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Power (Watts) | Power Rating | Packing Method | Max Power Dissipation | Depth | Construction | Resistor Type | Reach Compliance Code | Base Part Number | Military Standard | Termination Style | Rated Power Dissipation (P) | Actuator Type | Lead Length | Working Voltage | Lead Diameter | Rated Temperature | Adjustment Type | Number of Turns | Taper | Actuator Orientation | Rotation Angle | Height | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PVZ2A203A01R00 Bourns Inc. | In Stock | - | Datasheet | - | - | - | Surface Mount | - | - | - | Carbon | - | - | Cut Tape (CT) | 2011 | PVZ2 | Square - 0.087 x 0.083 Face x 0.035 H 2.20mmx2.10mmx0.90mm | ±30% | - | - | Obsolete | 1 (Unlimited) | - | - | ±500ppm/°C | 20kOhm | - | - | - | - | 0.1W 1/10W | - | - | - | - | - | - | - | - | - | Gull Wing, 90° Bend | - | - | - | - | - | - | Top Adjustment | 1 | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() 3262W-1-470LF Bourns Inc. | In Stock | - | Datasheet | 14 Weeks | Tin | PCB, Through Hole | Through Hole | - | - | 425.242847mg | Cermet | - | - | Tube | 2007 | Trimpot® 3262 - Sealed | Rectangular - 0.250 x 0.170 Face x 0.250 H 6.35mmx4.32mmx6.35mm | ±10% | - | - | Active | 1 (Unlimited) | - | Pin | ±100ppm/°C | 47Ohms | - | 150°C | -65°C | Cermet | 0.25W 1/4W | 250mW | - | 250mW | - | - | - | - | 3262W | - | PC Pins | - | - | - | - | - | - | Top Adjustment | 12 | Linear | - | - | 6.35mm | 6.35mm | 4.318mm | ROHS3 Compliant | ||
![]() PVG5H102C03B00 Bourns Inc. | In Stock | - | - | 11 Weeks | - | - | Surface Mount | - | - | - | Cermet | - | - | Bulk | 2012 | PVG5 | Rectangular - 0.189 x 0.146 Face x 0.146 H 4.80mmx3.70mmx3.70mm | ±10% | e3 | yes | Active | 1 (Unlimited) | - | - | ±150ppm/°C | 1kOhm | Tin (Sn) | - | - | - | 0.25W 1/4W | - | - | - | - | - | TRIMMER | not_compliant | PVG5H | - | J Lead | - | - | - | - | - | - | Side Adjustment | 11 | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() 3296Y-1-252 Bourns Inc. | 25 | - | Datasheet | 7 Weeks | - | PCB, Through Hole | Through Hole | - | - | 850.485694mg | Cermet | - | - | Tube | 2005 | Trimpot® 3296 - Sealed | Rectangular - 0.375 x 0.190 Face x 0.395 H 9.53mmx4.83mmx10.03mm | ±10% | - | - | Active | Not Applicable | - | PC Pin | ±100ppm/°C | 2.5kOhms | - | 150°C | -55°C | Cermet | 0.5W 1/2W | 500mW | - | 500mW | - | - | - | - | 3296Y | - | PC Pins | - | - | - | - | - | - | Top Adjustment | 25 | Linear | - | - | 10.033mm | 9.525mm | 4.826mm | Non-RoHS Compliant | ||
![]() 3296W-1-125 Bourns Inc. | In Stock | - | Datasheet | 7 Weeks | - | PCB, Through Hole | Through Hole | - | - | 850.485694mg | Cermet | - | - | Tube | 2005 | Trimpot® 3296 - Sealed | Rectangular - 0.375 x 0.190 Face x 0.395 H 9.53mmx4.83mmx10.03mm | ±10% | - | - | Active | Not Applicable | - | Pin | ±100ppm/°C | 1.2MOhms | - | 150°C | -55°C | Cermet | 0.5W 1/2W | 500mW | - | 500mW | 4.83mm | - | - | - | 3296W | Not | PC Pins | - | - | - | - | - | - | Top Adjustment | 25 | Linear | - | - | 10.033mm | 9.525mm | 4.826mm | Non-RoHS Compliant | ||
![]() 3386H-1-100 Bourns Inc. | In Stock | - | Datasheet | 7 Weeks | Lead, Tin | Through Hole | Through Hole | - | WIRE | 850.485694mg | Cermet | - | 300V | Tube | 2007 | Trimpot® 3386 - Sealed | Square - 0.375 x 0.375 Face x 0.375 H 9.53mmx9.53mmx9.53mm | ±10% | e0 | no | Active | 1 (Unlimited) | 3 | Pin | ±100ppm/°C | 10Ohm | Tin/Lead (Sn/Pb) | 125°C | -55°C | - | 0.5W 1/2W | 500mW | - | 500mW | - | Trimmer Pot | TRIMMER | not_compliant | 3386H | - | PC Pins | 0.5W | SCREW | 5.97mm | - | - | 85°C | Side Adjustment | 1 | - | HORIZONTAL | 280 deg | 9.525mm | - | - | Non-RoHS Compliant | ||
![]() 3386X-1-473 Bourns Inc. | In Stock | - | Datasheet | 8 Weeks | - | Through Hole | Through Hole | - | - | 850.485694mg | Cermet | - | 300V | Tube | 2007 | Trimpot® 3386 - Sealed | Square - 0.375 x 0.375 Face x 0.375 H 9.53mmx9.53mmx9.53mm | ±10% | - | - | Active | 1 (Unlimited) | - | PC Pin | ±100ppm/°C | 47kOhms | - | 125°C | -55°C | Cermet | 0.5W 1/2W | 500mW | - | 500mW | - | - | - | - | 3386X | - | PC Pins | - | - | - | - | - | - | Side Adjustment | 1 | - | - | - | 9.525mm | 9.525mm | 4.826mm | Non-RoHS Compliant | ||
![]() 3386H-EY5-202LF Bourns Inc. | In Stock | - | - | 7 Weeks | - | - | Through Hole | - | - | - | Cermet | - | - | - | 2016 | Trimpot® 3386 - Sealed | Square - 0.375 x 0.375 Face x 0.190 H 9.53mmx9.53mmx4.83mm | ±10% | - | - | Active | - | - | - | ±100ppm/°C | 2kOhms | - | - | - | - | 0.5W 1/2W | 500mW | - | - | - | - | - | - | 3386H | - | PC Pins | - | - | - | - | - | - | Side Adjustment | 1 | - | - | - | 9.525mm | 9.525mm | 4.826mm | ROHS3 Compliant | ||
![]() RJR26FA101RQ Bourns Inc. | In Stock | - | - | - | - | Through Hole | Through Hole | - | - | - | Cermet | - | - | Tube | - | Trimpot® RJ26/RJR26-Sealed | Rectangular - 0.250 x 0.170 Face x 0.270 H 6.35mmx4.31mmx6.85mm | ±10% | - | - | Active | 1 (Unlimited) | - | - | ±100ppm/°C | 100Ohms | - | - | - | - | 0.25W 1/4W | - | - | - | - | - | - | - | RJR26 | - | PC Pins | - | - | - | - | - | - | Top Adjustment | 12 | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() RJR26FB203RQ Bourns Inc. | In Stock | - | - | - | - | Through Hole | Through Hole | - | - | - | Cermet | - | - | Tube | - | Trimpot® RJ26/RJR26-Sealed | Rectangular - 0.250 x 0.170 Face x 0.270 H 6.35mmx4.31mmx6.85mm | ±10% | - | - | Active | 1 (Unlimited) | - | - | ±100ppm/°C | 20kOhms | - | - | - | - | 0.25W 1/4W | - | - | - | - | - | - | - | RJR26 | - | PC Pins | - | - | - | - | - | - | Side Adjustment | 12 | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() RJR26FX502RQ Bourns Inc. | In Stock | - | - | - | - | - | Through Hole | - | - | - | Cermet | - | - | Tube | - | Trimpot® RJ26/RJR26-Sealed | Rectangular - 0.250 x 0.170 Face x 0.250 H 6.35mmx4.32mmx6.35mm | ±10% | - | - | Active | 1 (Unlimited) | - | - | ±100ppm/°C | 5kOhm | - | - | - | - | 0.25W 1/4W | - | - | - | - | - | - | - | RJR26 | - | PC Pins | - | - | - | - | - | - | Side Adjustment | 12 | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() 3329S-1-205LF Bourns Inc. | In Stock | - | - | - | - | Through Hole | Through Hole | - | - | - | Cermet | - | - | Tube | 2016 | Trimpot® 3329 - Sealed | Rectangular - 0.260 x 0.330 Face x 0.330 H 6.60mmx8.38mmx8.38mm | ±10% | - | - | Active | 1 (Unlimited) | - | PC Pins | ±100ppm/°C | 2MOhms | - | - | - | Cermet | 0.5W 1/2W | - | - | 500mW | - | - | - | - | 3329S | - | PC Pins | - | - | - | - | - | - | Side Adjustment | 1 | - | - | - | 8.382mm | - | - | ROHS3 Compliant | ||
![]() 3329X-1-250LF Bourns Inc. | In Stock | - | - | - | - | Through Hole | Through Hole | - | - | - | Cermet | - | - | Tube | 2016 | Trimpot® 3329 - Sealed | Rectangular - 0.260 x 0.330 Face x 0.330 H 6.60mmx8.38mmx8.38mm | ±10% | - | - | Active | 1 (Unlimited) | - | PC Pins | ±100ppm/°C | 25Ohms | - | - | - | Cermet | 0.5W 1/2W | - | - | 500mW | - | - | - | - | 3329X | - | PC Pins | - | - | - | - | - | - | Side Adjustment | 1 | - | - | - | 8.382mm | - | - | ROHS3 Compliant | ||
![]() 3329X-1-505LF Bourns Inc. | In Stock | - | - | - | - | Through Hole | Through Hole | - | - | - | Cermet | - | - | Tube | 2016 | Trimpot® 3329 - Sealed | Rectangular - 0.260 x 0.330 Face x 0.330 H 6.60mmx8.38mmx8.38mm | ±10% | - | - | Active | 1 (Unlimited) | - | PC Pins | ±100ppm/°C | 5MOhms | - | - | - | Cermet | 0.5W 1/2W | - | - | 500mW | - | - | - | - | 3329X | - | PC Pins | - | - | - | - | - | - | Side Adjustment | 1 | - | - | - | 8.382mm | - | - | ROHS3 Compliant | ||
![]() TC33X-J-302E Bourns Inc. | In Stock | - | - | - | - | - | Surface Mount | - | - | - | Cermet | - | - | Tape & Reel (TR) | - | Trimpot® TC33 - Open Frame | Rectangular - 0.150 x 0.142 Face x 0.047 H 3.80mmx3.60mmx1.20mm | ±25% | - | - | Active | 1 (Unlimited) | - | - | ±250ppm/°C | 3kOhm | - | - | - | - | 0.1W 1/10W | - | - | - | - | - | - | - | TC33X | - | J Lead | - | - | - | - | - | - | Top Adjustment | 1 | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() 3329X-1-205LF Bourns Inc. | In Stock | - | - | - | - | Through Hole | Through Hole | - | - | - | Cermet | - | - | Tube | 2016 | Trimpot® 3329 - Sealed | Rectangular - 0.260 x 0.330 Face x 0.330 H 6.60mmx8.38mmx8.38mm | ±10% | - | - | Active | 1 (Unlimited) | - | PC Pins | ±100ppm/°C | 2MOhms | - | - | - | Cermet | 0.5W 1/2W | - | - | 500mW | - | - | - | - | 3329X | - | PC Pins | - | - | - | - | - | - | Side Adjustment | 1 | - | - | - | 8.382mm | - | - | ROHS3 Compliant | ||
![]() 3329P-DK9-503LF Bourns Inc. | In Stock | - | - | 7 Weeks | - | - | Through Hole | NO | WIRE | - | Cermet | -55°C | - | - | 2016 | Trimpot® 3329 - Sealed | Round - 0.250Dia x 0.244 H 6.35mmx6.22mm | ±10% | e3 | yes | Active | - | 3 | - | ±100ppm/°C | 50kOhm | Matte Tin (Sn) | - | - | - | 0.5W 1/2W | - | TUBE | - | - | Trimmer Pot | TRIMMER | - | 3329P | - | PC Pins | 0.5W | SCREW | 4.75mm | 300V | 0.46 mm | 85°C | Top Adjustment | 1 | - | VERTICAL | 260 deg | - | - | - | ROHS3 Compliant | ||
![]() RJR26FB202RQ Bourns Inc. | In Stock | - | - | - | - | Through Hole | Through Hole | - | - | - | Cermet | - | - | Tube | - | Trimpot® RJ26/RJR26-Sealed | Rectangular - 0.250 x 0.170 Face x 0.270 H 6.35mmx4.31mmx6.85mm | ±10% | - | - | Active | 1 (Unlimited) | - | - | ±100ppm/°C | 2kOhms | - | - | - | - | 0.25W 1/4W | - | - | - | - | - | - | - | RJR26 | - | PC Pins | - | - | - | - | - | - | Side Adjustment | 12 | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() RJR26FA202RQ Bourns Inc. | In Stock | - | - | - | - | Through Hole | Through Hole | - | - | - | Cermet | - | - | Tube | - | Trimpot® RJ26/RJR26-Sealed | Rectangular - 0.250 x 0.170 Face x 0.270 H 6.35mmx4.31mmx6.85mm | ±10% | - | - | Active | 1 (Unlimited) | - | - | ±100ppm/°C | 2kOhms | - | - | - | - | 0.25W 1/4W | - | - | - | - | - | - | - | RJR26 | - | PC Pins | - | - | - | - | - | - | Top Adjustment | 12 | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() 3266P-1-205LF Bourns Inc. | In Stock | - | - | - | - | Through Hole | Through Hole | - | - | - | Cermet | - | - | Tube | 2016 | Trimpot® 3266 - Sealed | Rectangular - 0.250 x 0.174 Face x 0.174 H 6.35mmx4.42mmx4.42mm | ±10% | - | - | Active | 1 (Unlimited) | - | PC Pins | ±100ppm/°C | 2MOhms | - | - | - | Cermet | 0.25W 1/4W | - | - | 250mW | - | - | - | - | 3266P | - | PC Pins | - | - | - | - | - | - | Side Adjustment | 12 | - | - | - | 4.4196mm | - | - | ROHS3 Compliant |