- Adjustment Type
- Base Part Number
- Factory Lead Time
- Max Operating Temperature
- Military Standard
- Min Operating Temperature
- Moisture Sensitivity Level (MSL)
- Mount
- Mounting Type
- Number of Turns
- Packaging
- Part Status
Attribute column
Manufacturer
Bourns Trimmer Potentiometers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Terminal Shape | Weight | Resistive Material | Voltage Rated | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Color | Power (Watts) | Additional Feature | HTS Code | Power Rating | Voltage - Rated DC | Packing Method | Max Power Dissipation | Depth | Construction | Resistor Type | Reach Compliance Code | Base Part Number | Military Standard | Termination Style | Rated Power Dissipation (P) | Actuator Type | Lead Length | Working Voltage | Lead Diameter | Size Code | Rated Temperature | Adjustment Type | Number of Turns | Taper | Actuator Orientation | Rotation Angle | Ganging Number | Diameter | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 3309W-1-203 Bourns Inc. | In Stock | - | Datasheet | 14 Weeks | - | Through Hole | Through Hole | FLAT | 868mg | Cermet | 250V | Bulk | 2010 | Trimpot® 3309 - Open Frame | Rectangular - 0.354 x 0.433 Face x 0.492 H 9.00mmx11.00mmx12.50mm | ±25% | e3 | yes | Obsolete | 1 (Unlimited) | 3 | Pin | - | ±250ppm/°C | 20kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | 100°C | -25°C | - | Blue | 0.5W 1/2W | - | - | 500mW | - | - | 500mW | 7.22mm | - | TRIMMER | - | 3309W | Not | PC Pins | 0.5W | SCREW | - | - | - | - | 70°C | Side Adjustment | 1 | Linear | HORIZONTAL | 235 deg | 1 | 9mm | 10.9982mm | - | - | No | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() 3224X-1-204E Bourns Inc. | 43 | - | - | 7 Weeks | - | Surface Mount | Surface Mount | - | 283mg | Cermet | - | Tape & Reel (TR) | 2007 | Trimpot® 3224 - Sealed | Rectangular - 0.189 x 0.138 Face x 0.209 H 4.80mmx3.50mmx5.30mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 3 | Gull Wing | - | ±100ppm/°C | 200kOhm | Matte Tin (Sn) | 150°C | -65°C | Cermet, Potentiometer | - | 0.25W 1/4W | - | - | 250mW | - | TR, EMBOSSED, 7 INCH | 250mW | 5.7mm | Trimmer Pot | TRIMMER | - | 3224X | Not | Gull Wing | 0.25W | SCREW | - | - | - | 1914 | 85°C | Top Adjustment | 12 | Linear | VERTICAL | 4320 deg | - | - | 5.08mm | - | - | No | No SVHC | ROHS3 Compliant | - | ||
![]() 3269P-1-201LF Bourns Inc. | In Stock | - | Datasheet | 10 Weeks | Tin | Surface Mount | Surface Mount | - | 425mg | Cermet | - | Tube | 2006 | Trimpot® 3269 - Sealed | Rectangular - 0.250 x 0.170 Face x 0.205 H 6.35mmx4.32mmx5.21mm | ±10% | e3 | yes | Active | 2 (1 Year) | 3 | Gull Wing | EAR99 | ±100ppm/°C | 200Ohm | - | 150°C | -65°C | Cermet, Potentiometer | - | 0.25W 1/4W | - | 8533.40.80.50 | 250mW | - | - | 250mW | 8.39mm | Trimmer Pot | TRIMMER | - | 3269P | Not | Gull Wing | 0.25W | SCREW | - | 300V | - | 2525 | 85°C | Side Adjustment | 12 | - | HORIZONTAL | 4320 deg | - | - | 5.207mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() 3262P-1-504LF Bourns Inc. | In Stock | - | Datasheet | 10 Weeks | Tin | PCB, Through Hole | Through Hole | WIRE | 425.242847mg | Cermet | 300V | Tube | 2007 | Trimpot® 3262 - Sealed | Rectangular - 0.250 x 0.185 Face x 0.185 H 6.35mmx4.70mmx4.70mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 3 | Pin | EAR99 | ±100ppm/°C | 500kOhm | - | 150°C | -65°C | - | Blue | 0.25W 1/4W | - | 8533.40.80.50 | 250mW | - | - | 250mW | - | Trimmer Pot | TRIMMER | - | 3262P | - | PC Pins | 0.25W | SCREW | 4.78mm | - | 0.46 mm | 2525 | 85°C | Side Adjustment | 12 | Linear | HORIZONTAL | 4320 deg | - | - | 4.699mm | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() 3386X-1-102T Bourns Inc. | 16 | - | - | 9 Weeks | Lead, Tin | Through Hole | Through Hole | - | 850.485694mg | Cermet | 300V | Tube | 2007 | Trimpot® 3386 - Sealed | Square - 0.375 x 0.375 Face x 0.375 H 9.53mmx9.53mmx9.53mm | ±10% | e0 | no | Active | 1 (Unlimited) | - | Pin | - | ±100ppm/°C | 1kOhm | Tin/Lead (Sn/Pb) | 125°C | -55°C | - | - | 0.5W 1/2W | - | - | 500mW | - | - | 500mW | - | Trimmer Pot | TRIMMER | not_compliant | 3386X | - | PC Pins | 0.5W | - | 5.97mm | - | - | - | - | Side Finger Adjustment | 1 | Linear | - | 280 deg | - | - | 9.525mm | - | - | - | - | Non-RoHS Compliant | - | ||
![]() 3262P-1-502LF Bourns Inc. | 38250 | - | Datasheet | 10 Weeks | - | Panel, Through Hole | Through Hole | WIRE | 425.242847mg | Cermet | 300V | Tube | 2007 | Trimpot® 3262 - Sealed | Rectangular - 0.250 x 0.185 Face x 0.185 H 6.35mmx4.70mmx4.70mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 3 | Pin | EAR99 | ±100ppm/°C | 5kOhm | Matte Tin (Sn) | 150°C | -65°C | - | Blue | 0.25W 1/4W | - | 8533.40.80.50 | 250mW | - | - | 250mW | 7.37mm | Trimmer Pot | TRIMMER | - | 3262P | Not | PC Pins | 0.25W | SCREW | 4.78mm | - | 0.46 mm | 2525 | 85°C | Side Adjustment | 12 | Linear | HORIZONTAL | 4320 deg | - | - | 4.699mm | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() 3362Z-1-203LF Bourns Inc. | In Stock | - | - | 7 Weeks | Tin | Through Hole | Through Hole | WIRE | 566.990462mg | Cermet | - | Tube | 2007 | Trimpot® 3362 - Sealed | Rectangular - 0.275 x 0.260 Face x 0.275 H 6.99mmx6.60mmx6.99mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 3 | Pin | - | ±100ppm/°C | 20kOhm | - | 125°C | -55°C | - | - | 0.5W 1/2W | - | - | 500mW | - | - | 500mW | 4.7mm | Trimmer Pot | TRIMMER | - | 3362Z | Not | PC Pins | 0.5W | SCREW | 5.46mm | - | 0.46 mm | 2628 | 70°C | Side Adjustment | 1 | - | HORIZONTAL | 240 deg | - | - | 6.985mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() 3314G-2-202E Bourns Inc. | In Stock | - | Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | - | - | Cermet | - | Tape & Reel (TR) | 2012 | Trimpot® 3314 - Sealed | Square - 0.177 x 0.177 Face x 0.100 H 4.50mmx4.50mmx2.55mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 3 | Gull Wing | - | ±100ppm/°C | 2kOhm | Matte Tin (Sn) | 125°C | -55°C | Cermet, Potentiometer | - | 0.25W 1/4W | - | - | 250mW | - | TR, EMBOSSED, 7 INCH | 250mW | 6.2mm | Rectangular | TRIMMER | - | 3314G | - | Gull Wing | 0.25W | SCREW | - | 300V | - | - | 70°C | Top Adjustment | 1 | Linear | VERTICAL | 240 deg | - | - | 2.54mm | - | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() 3361P-1-204GLF Bourns Inc. | 14 | - | - | 6 Weeks | Tin | Surface Mount | Surface Mount | FLAT | - | Cermet | - | Tape & Reel (TR) | 2006 | Trimpot® 3361 - Sealed | Square - 0.277 x 0.264 Face x 0.205 H 7.04mmx6.71mmx5.21mm | ±10% | e3 | yes | Active | 3 (168 Hours) | 3 | Gull Wing | EAR99 | ±100ppm/°C | 200kOhm | - | 125°C | -55°C | Cermet, Potentiometer | - | 0.5W 1/2W | - | 8533.40.80.50 | 500mW | - | - | 500mW | 8.53mm | - | TRIMMER | - | 3361P | Not | Gull Wing | 0.5W | SCREW | - | - | - | - | 70°C | Top Adjustment | 1 | - | VERTICAL | - | - | - | 4.8768mm | - | - | No | - | ROHS3 Compliant | - | ||
![]() 3313X-1-204E Bourns Inc. | 12 | - | - | 7 Weeks | - | Surface Mount | Surface Mount | - | 283.495231mg | Cermet | - | Tape & Reel (TR) | 2007 | Trimpot® 3313 - Sealed | Rectangular - 0.138 x 0.126 Face x 0.087 H 3.50mmx3.20mmx2.20mm | ±20% | e3 | - | Active | 1 (Unlimited) | - | SMD/SMT | - | ±100ppm/°C | 200kOhm | Matte Tin (Sn) | 125°C | -55°C | - | - | 0.125W 1/8W | - | - | - | - | TR, 7 Inch | 125mW | 3.5mm | - | TRIMMER | - | 3313X | Not | J Lead | - | - | - | - | - | - | - | Top Adjustment | 1 | - | - | 250 deg | - | - | 2.2098mm | - | - | No | - | ROHS3 Compliant | - | ||
![]() 3005P-1-102 Bourns Inc. | In Stock | - | Datasheet | 10 Weeks | - | Panel, Through Hole | Through Hole | FLAT | 1.28g | Wirewound | - | Tube | 2007 | Trimpot® 3005 - Sealed | Rectangular - 0.310 x 0.160 Facex0.749L 7.87mmx4.06mmx19.03mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 3 | PC Pin | EAR99 | ±50ppm/°C | 1kOhm | Tin (Sn) | 125°C | -65°C | - | Blue | - | - | 8533.31.00.00 | 1W | 500V | - | 1W | - | - | TRIMMER | - | 3005P | - | PC Pins | 1W | SCREW | 0.381mm | - | - | - | 70°C | Side Adjustment | 20 | Linear | HORIZONTAL | - | 1 | - | 7.874mm | - | - | No | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() 3266P-1-201LF Bourns Inc. | 500 | - | - | 9 Weeks | - | PCB, Through Hole | Through Hole | WIRE | 425.242847mg | Cermet | 300V | Tube | 2006 | Trimpot® 3266 - Sealed | Rectangular - 0.250 x 0.174 Face x 0.174 H 6.35mmx4.42mmx4.42mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 3 | Pin | - | ±100ppm/°C | 200Ohm | Matte Tin (Sn) | 125°C | -55°C | - | - | 0.25W 1/4W | - | - | 250mW | - | - | 250mW | 7.5mm | Multi-Turn | TRIMMER | - | 3266P | Not | PC Pins | 0.25W | SCREW | - | - | - | - | 70°C | Side Adjustment | 12 | Linear | HORIZONTAL | - | 1 | - | 4.4196mm | - | - | No | - | ROHS3 Compliant | - | ||
![]() 3009Y-1-204LF Bourns Inc. | In Stock | - | - | 7 Weeks | Tin | Through Hole | Through Hole | WIRE | 1.417476g | Cermet | - | Tube | 2007 | Trimpot® 3009 - Sealed | Rectangular- 0.354 x 0.190 Facex0.750L 8.98mmx4.83mmx19.05mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 3 | Pin | EAR99 | ±100ppm/°C | 200kOhm | - | 150°C | -55°C | - | Blue | 0.75W 3/4W | - | 8533.40.80.50 | 750mW | - | - | 750mW | 4.83mm | - | TRIMMER | - | 3009Y | Not | PC Pins | 0.75W | SCREW | 5.33mm | 400V | 0.51 mm | - | 70°C | Side Adjustment | 15 | - | HORIZONTAL | 5400 deg | 1 | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() 3059L-1-104 Bourns Inc. | In Stock | - | - | 8 Weeks | - | Chassis Mount, Panel | Chassis Mount | FLEXIBLE WIRE | 2.834952g | Cermet | - | Bulk | 2005 | Trimpot® 3059 - Sealed | Rectangular - 0.315 x 0.190 Facex1.250L 8.00mmx4.83mmx31.75mm | ±10% | e0 | no | Active | 1 (Unlimited) | 3 | Wire Leads | EAR99 | ±100ppm/°C | 100kOhm | Tin/Lead (Sn60Pb40) | 150°C | -55°C | - | - | - | - | 8533.40.80.50 | 1W | - | - | 1W | - | - | TRIMMER | not_compliant | 3059L | - | Wire Leads | 1W | SCREW | 152.4mm | 400V | - | - | 70°C | Side Adjustment | 22 | Linear | HORIZONTAL | 7920 deg | 1 | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() 3006W-1-102LF Bourns Inc. | 43 | - | - | 7 Weeks | - | PCB, Panel, Through Hole | Through Hole | WIRE | 1.133981g | Cermet | - | Tube | 2005 | Trimpot® 3006 - Sealed | Rectangular - 0.250 x 0.190 Facex0.750L 6.35mmx4.83mmx19.05mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 3 | Pin | EAR99 | ±100ppm/°C | 1kOhm | Matte Tin (Sn) | 125°C | -55°C | - | Blue | 0.75W 3/4W | - | 8533.40.80.50 | 750mW | 500V | - | 750mW | 5.08mm | Trimmer Pot | TRIMMER | - | 3006W | Not | PC Pins | 0.75W | SCREW | 5.33mm | 400V | 0.51 mm | 7519 | 70°C | Side Adjustment | 15 | Linear | HORIZONTAL | 5400 deg | - | - | 6.35mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 3362P-1-105 Bourns Inc. | 25 | - | - | 7 Weeks | - | Through Hole | Through Hole | WIRE | 566.990462mg | Cermet | - | Tube | 2007 | Trimpot® 3362 - Sealed | Rectangular - 0.275 x 0.260 Face x 0.185 H 6.99mmx6.60mmx4.70mm | ±10% | e0 | no | Active | 1 (Unlimited) | 3 | Pin | EAR99 | ±100ppm/°C | 1MOhm | Tin/Lead (Sn/Pb) | 125°C | -55°C | - | Blue | 0.5W 1/2W | - | 8533.40.80.50 | 500mW | - | - | 500mW | 6.99mm | Trimmer Pot | TRIMMER | - | 3362P | Not | PC Pins | 0.5W | SCREW | 5.46mm | - | 0.46 mm | 2628 | 70°C | Top Adjustment | 1 | Linear | VERTICAL | 240 deg | - | - | 4.699mm | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() 3329P-DK9-201 Bourns Inc. | 25 | - | Datasheet | 7 Weeks | Lead, Tin | Through Hole | Through Hole | WIRE | 566.990462mg | Cermet | - | Tube | 2006 | Trimpot® 3329 - Sealed | Round - 0.250Dia x 0.244 H 6.35mmx6.22mm | ±10% | e0 | no | Active | 1 (Unlimited) | 3 | Pin | - | ±100ppm/°C | 200Ohm | Tin/Lead (Sn/Pb) | 100°C | -25°C | - | - | 0.5W 1/2W | - | - | 200mW | - | - | 500mW | - | Trimmer Pot | TRIMMER | not_compliant | 3329P | - | PC Pins | 0.5W | SCREW | 4.75mm | - | - | - | 85°C | Top Adjustment | 1 | Linear | VERTICAL | 260 deg | - | 6.35mm | 6.1976mm | - | - | - | - | Non-RoHS Compliant | - | ||
![]() 3269W-1-202GLF Bourns Inc. | 54 | - | - | 11 Weeks | - | Surface Mount | Surface Mount | L BEND | 425mg | Cermet | - | Tape & Reel (TR) | 2006 | Trimpot® 3269 - Sealed | Rectangular - 0.250 x 0.170 Face x 0.293 H 6.35mmx4.32mmx7.44mm | ±10% | e3 | yes | Active | 2 (1 Year) | 3 | Gull Wing | - | ±100ppm/°C | 2kOhm | Matte Tin (Sn) | 150°C | -65°C | Cermet, Potentiometer | - | 0.25W 1/4W | - | - | 250mW | - | TR, EMBOSSED, 13 INCH | 250mW | 6.36mm | Trimmer Pot | TRIMMER | - | 3269W | Not | Gull Wing | 0.25W | SCREW | - | 300V | - | 2517 | 85°C | Top Adjustment | 12 | Linear | VERTICAL | - | 1 | - | 7.4422mm | - | - | No | No SVHC | ROHS3 Compliant | - | ||
![]() TC33X-1-202E Bourns Inc. | In Stock | - | Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | WRAPAROUND | - | Cermet | - | Tape & Reel (TR) | 2004 | Trimpot® TC33 - Open Frame | Rectangular - 0.150 x 0.142 Face x 0.047 H 3.80mmx3.60mmx1.20mm | ±25% | e3 | yes | Active | 1 (Unlimited) | 3 | - | - | ±250ppm/°C | 2kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | 100°C | -40°C | - | - | 0.1W 1/10W | CONTINUOUS ROTATION | - | - | - | TR, EMBOSSED, 7 INCH | 100mW | - | Trimmer Pot | TRIMMER | - | TC33X | - | J Lead | - | SCREW | - | 50V | - | - | 70°C | Top Adjustment | 1 | - | VERTICAL | - | - | - | 1.1938mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() 3296X-1-204 Bourns Inc. | In Stock | - | Datasheet | 7 Weeks | - | Panel, Through Hole | Through Hole | - | 850.485694mg | Cermet | - | Tube | 2005 | Trimpot® 3296 - Sealed | Rectangular - 0.395 x 0.190 Face x 0.395 H 10.03mmx4.83mmx10.03mm | ±10% | - | - | Active | Not Applicable | - | Pin | - | ±100ppm/°C | 200kOhms | - | 150°C | -55°C | Cermet | Blue | 0.5W 1/2W | - | - | 500mW | 500V | - | 500mW | 4.83mm | - | - | - | 3296X | Not | PC Pins | - | - | - | - | - | - | - | Side Adjustment | 25 | Linear | - | - | - | - | 10.033mm | 9.525mm | 4.826mm | - | - | Non-RoHS Compliant | Contains Lead |