- Adjustment Type
- Base Part Number
- Factory Lead Time
- Max Operating Temperature
- Military Standard
- Min Operating Temperature
- Moisture Sensitivity Level (MSL)
- Mount
- Mounting Type
- Number of Turns
- Packaging
- Part Status
Attribute column
Manufacturer
Bourns Trimmer Potentiometers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Weight | Resistive Material | Operating Temperature (Max.) | Operating Temperature (Min.) | Voltage Rated | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Power (Watts) | HTS Code | Power Rating | Voltage - Rated DC | Packing Method | Max Power Dissipation | Depth | Construction | Resistor Type | Base Part Number | Military Standard | Termination Style | Rated Power Dissipation (P) | Actuator Type | Working Voltage | Insulation Resistance | Size Code | Rated Temperature | Adjustment Type | Number of Turns | Taper | Actuator Orientation | Rotation Angle | Resistance Law | Diameter | Height | Radiation Hardening | REACH SVHC | RoHS Status |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TW809YQ Bourns Inc. | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TU355YQ Bourns Inc. | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TU130YQ Bourns Inc. | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TU918YQ Bourns Inc. | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TT422YQ Bourns Inc. | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TW808YQ Bourns Inc. | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3309W-1-251 Bourns Inc. | In Stock | - | Datasheet | - | - | - | Through Hole | - | - | - | - | - | Cermet | - | - | - | - | - | Trimpot® 3309 - Open Frame | Rectangular - 0.354 x 0.433 Face x 0.492 H 9.00mmx11.00mmx12.50mm | ±25% | - | - | Obsolete | 1 (Unlimited) | - | - | - | ±250ppm/°C | 250Ohm | - | - | - | - | 0.5W 1/2W | - | - | - | - | - | - | - | - | 3309W | - | PC Pins | - | - | - | - | - | - | Side Adjustment | 1 | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() PV32P503A01B00 Bourns Inc. | In Stock | - | - | 5 Weeks | - | - | Through Hole | - | - | - | - | - | Cermet | - | - | - | Bulk | 2012 | PV32 | Round - 0.260Dia x 0.236 H 6.60mmx6.00mm | ±20% | - | yes | Active | 1 (Unlimited) | - | - | - | ±100ppm/°C | 50kOhm | - | - | - | - | 0.5W 1/2W | - | - | - | - | - | - | - | - | PV32P | - | PC Pins | - | - | - | - | - | - | Top Adjustment | 1 | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() TC33B-1-501E Bourns Inc. | In Stock | - | - | - | - | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | - | - | 100°C | -40°C | - | Tape & Reel (TR) | - | TC33 | - | 25% | e1 | yes | Active | 1 (Unlimited) | 3 | - | - | -250250 ppm/°C | 500Ohm | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | - | - | - | - | TR, EMBOSSED, 7 INCH | - | - | Trimmer Pot | TRIMMER | - | - | - | 0.1W | SCREW | 50V | - | 1215 | 70°C | - | 1 | - | VERTICAL | - | LINEAR | - | - | - | - | ROHS3 Compliant | ||
![]() 3059L-71-504M Bourns Inc. | In Stock | - | - | - | - | - | Panel Mount, Wire Leads | - | - | - | - | - | Cermet | - | - | - | Bulk | - | Trimpot® 3059 - Sealed | Rectangular - 0.315 x 0.190 Facex1.250L 8.00mmx4.83mmx31.75mm | ±10% | - | - | Obsolete | 1 (Unlimited) | - | - | - | ±100ppm/°C | 500kOhm | - | - | - | - | 1W | - | - | - | - | - | - | - | - | 3059L | - | Wire Leads | - | - | - | - | - | - | Side Adjustment | 22 | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() TC33B-1-105E Bourns Inc. | In Stock | - | - | - | - | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | - | - | 100°C | -40°C | - | Tape & Reel (TR) | - | TC33 | - | 25% | e1 | yes | Active | 1 (Unlimited) | 3 | - | - | -250250 ppm/°C | 1000000Ohm | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | - | - | - | - | TR, EMBOSSED, 7 INCH | - | - | Trimmer Pot | TRIMMER | - | - | - | 0.1W | SCREW | 50V | - | 1215 | 70°C | - | 1 | - | VERTICAL | - | LINEAR | - | - | - | - | ROHS3 Compliant | ||
![]() TC33B-1-201E Bourns Inc. | In Stock | - | - | - | - | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | - | - | 100°C | -40°C | - | Tape & Reel (TR) | - | TC33 | - | 25% | e1 | yes | Active | 1 (Unlimited) | 3 | - | - | -250250 ppm/°C | 200Ohm | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | - | - | - | - | TR, EMBOSSED, 7 INCH | - | - | Trimmer Pot | TRIMMER | - | - | - | 0.1W | SCREW | 50V | - | 1215 | 70°C | - | 1 | - | VERTICAL | - | LINEAR | - | - | - | - | ROHS3 Compliant | ||
![]() 3314R-1-202E Bourns Inc. | 44 |
| - | 7 Weeks | - | Surface Mount | Surface Mount | - | - | - | - | - | Cermet | - | - | - | Tape & Reel (TR) | 2009 | Trimpot® 3314 - Sealed | Square - 0.177 x 0.177 Face x 0.100 H 4.50mmx4.50mmx2.55mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 3 | Gull Wing | - | ±100ppm/°C | 2kOhm | Matte Tin (Sn) | 125°C | -55°C | Cermet, Potentiometer | 0.25W 1/4W | - | 250mW | - | TR, EMBOSSED, 7 INCH | 250mW | 6.2mm | Rectangular | TRIMMER | 3314R | Not | Gull Wing | 0.25W | SCREW | 50V | - | - | 70°C | Bottom Adjustment | 1 | - | VERTICAL | 240 deg | - | - | 2.54mm | No | - | ROHS3 Compliant | ||
![]() 3314R-1-502E Bourns Inc. | In Stock | - | Datasheet | 7 Weeks | - | Surface Mount | Surface Mount | SMD/SMT | - | - | - | 283mg | Cermet | - | - | - | Tape & Reel (TR) | 2007 | Trimpot® 3314 - Sealed | Square - 0.177 x 0.177 Face x 0.100 H 4.50mmx4.50mmx2.55mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 3 | Gull Wing | - | ±100ppm/°C | 5kOhm | Matte Tin (Sn) | 125°C | -55°C | Cermet, Potentiometer | 0.25W 1/4W | - | 250mW | - | TR, EMBOSSED, 7 INCH | 250mW | 6.2mm | Rectangular | TRIMMER | 3314R | Not | Gull Wing | 0.25W | SCREW | 50V | - | - | 70°C | Bottom Adjustment | 1 | - | VERTICAL | 240 deg | - | - | 2.54mm | No | - | ROHS3 Compliant | ||
![]() 3312J-1-105E Bourns Inc. | 23 |
| Datasheet | 8 Weeks | - | Surface Mount | Surface Mount | SMD/SMT | - | WRAPAROUND | - | 32.1mg | Cermet | - | - | - | Tape & Reel (TR) | 2007 | Trimpot® 3312 - Sealed | Rectangular - 0.110 x 0.098 Face x 0.067 H 2.80mmx2.50mmx1.70mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 3 | J-Hook | EAR99 | ±100ppm/°C | 1MOhm | Matte Tin (Sn) | 125°C | -55°C | - | 0.1W 1/10W | 8533.40.80.50 | 100mW | 500V | TR, EMBOSSED, 7 INCH | 100mW | 2.8mm | - | TRIMMER | 3312J | Not | J Lead | - | SCREW | 50V | 500MOhm | - | 70°C | Top Adjustment | 1 | - | VERTICAL | 255 deg | - | - | 1.7018mm | - | No SVHC | ROHS3 Compliant | ||
![]() 3329H-1-473LF Bourns Inc. | 185 |
| - | 6 Weeks | Tin | Through Hole | Through Hole | - | - | - | - | 566.990462mg | Cermet | - | - | - | Tube | 2006 | Trimpot® 3329 - Sealed | Round - 0.250Dia x 0.180 H 6.35mmx4.57mm | ±10% | - | - | Active | 1 (Unlimited) | - | Pin | - | ±100ppm/°C | 47kOhms | - | 150°C | -55°C | Cermet | 0.5W 1/2W | - | 500mW | - | - | 500mW | - | - | - | 3329H | Not | PC Pins | - | - | - | - | - | - | Top Adjustment | 1 | - | - | - | - | 6.35mm | 4.572mm | - | No SVHC | ROHS3 Compliant | ||
![]() 3312J-1-101E Bourns Inc. | 40 |
| - | 8 Weeks | - | Surface Mount | Surface Mount | - | - | WRAPAROUND | - | 32.1mg | Cermet | - | - | - | Tape & Reel (TR) | 2011 | Trimpot® 3312 - Sealed | Rectangular - 0.110 x 0.098 Face x 0.067 H 2.80mmx2.50mmx1.70mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 3 | J-Hook | EAR99 | ±100ppm/°C | 100Ohm | Matte Tin (Sn) | 125°C | -55°C | - | 0.1W 1/10W | 8533.40.80.50 | 100mW | - | TR, EMBOSSED, 7 INCH | 100mW | 2.8mm | - | TRIMMER | 3312J | Not | J Lead | - | SCREW | 50V | - | - | 70°C | Top Adjustment | 1 | - | VERTICAL | 255 deg | - | - | 1.7018mm | - | - | ROHS3 Compliant | ||
![]() 3313S-1-202E Bourns Inc. | 88800 |
| - | 7 Weeks | - | Surface Mount | Surface Mount | - | - | WRAPAROUND | - | 283mg | Cermet | - | - | - | Tape & Reel (TR) | 2007 | Trimpot® 3313 - Sealed | Rectangular - 0.142 x 0.159 Face x 0.211 H 3.61mmx4.05mmx5.35mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 3 | J-Hook | - | ±100ppm/°C | 2kOhm | Matte Tin (Sn) | 125°C | -55°C | Cermet, Potentiometer | 0.125W 1/8W | - | 125mW | - | TR, EMBOSSED, 7 INCH | 125mW | 3.71mm | - | TRIMMER | 3313S | Not | J Lead | - | SCREW | - | - | - | 70°C | Side Adjustment | 1 | Linear | VERTICAL | 250 deg | - | - | 5.3594mm | - | - | ROHS3 Compliant | ||
![]() 3314R-1-501E Bourns Inc. | 472 |
| Datasheet | 7 Weeks | - | Surface Mount | Surface Mount | SMD/SMT | - | - | - | - | Cermet | - | - | - | Tape & Reel (TR) | 2007 | Trimpot® 3314 - Sealed | Square - 0.177 x 0.177 Face x 0.100 H 4.50mmx4.50mmx2.55mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 3 | Gull Wing | - | ±100ppm/°C | 500Ohm | Matte Tin (Sn) | 125°C | -55°C | Cermet, Potentiometer | 0.25W 1/4W | - | 250mW | - | TR, EMBOSSED, 7 INCH | 250mW | - | Rectangular | TRIMMER | 3314R | - | Gull Wing | 0.25W | SCREW | 50V | - | - | 70°C | Bottom Adjustment | 1 | - | VERTICAL | 240 deg | - | - | 2.54mm | - | - | ROHS3 Compliant | ||
![]() 3312J-1-203E Bourns Inc. | 6449 |
| Datasheet | 7 Weeks | - | Surface Mount | Surface Mount | - | - | WRAPAROUND | - | 32.1mg | Cermet | - | - | 500V | Tape & Reel (TR) | 2011 | Trimpot® 3312 - Sealed | Rectangular - 0.110 x 0.098 Face x 0.067 H 2.80mmx2.50mmx1.70mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 3 | J-Hook | EAR99 | ±100ppm/°C | 20kOhm | Matte Tin (Sn) | 125°C | -55°C | - | 0.1W 1/10W | 8533.40.80.50 | 100mW | 500V | TR, EMBOSSED, 7 INCH | 100mW | 2.8mm | - | TRIMMER | 3312J | Not | J Lead | - | SCREW | - | 500MOhm | - | 70°C | Top Adjustment | 1 | - | VERTICAL | 255 deg | - | - | 1.7018mm | - | No SVHC | ROHS3 Compliant |