Filters
  • Adjustment Type
  • Base Part Number
  • Factory Lead Time
  • Max Operating Temperature
  • Military Standard
  • Min Operating Temperature
  • Moisture Sensitivity Level (MSL)
  • Mount
  • Mounting Type
  • Number of Turns
  • Packaging
  • Part Status

Attribute column

Manufacturer

Bourns Trimmer Potentiometers

View Mode:
8942 Results

Product

Inventory

Pricing(USD)

Quantity

Datasheet

RoHS

Factory Lead Time

Mount

Mounting Type

Terminal Shape

Weight

Resistive Material

Voltage Rated

Packaging

Published

Series

Size / Dimension

Tolerance

JESD-609 Code

Pbfree Code

Part Status

Moisture Sensitivity Level (MSL)

Number of Terminations

Termination

Temperature Coefficient

Resistance

Terminal Finish

Max Operating Temperature

Min Operating Temperature

Composition

Color

Power (Watts)

Power Rating

Voltage - Rated DC

Packing Method

Max Power Dissipation

Depth

Construction

Resistor Type

Reach Compliance Code

Base Part Number

Military Standard

Termination Style

Actuator Type

Size Code

Adjustment Type

Number of Turns

Taper

Actuator Orientation

Rotation Angle

Height

Radiation Hardening

REACH SVHC

RoHS Status

Lead Free

3214J-1-102E
3214J-1-102E

Bourns Inc.

34
-

7 Weeks

Surface Mount

Surface Mount

J BEND

283mg

Cermet

300V

Tape & Reel (TR)

2007

Trimpot® 3214 - Sealed

Rectangular - 0.189 x 0.138 Face x 0.146 H 4.80mmx3.50mmx3.71mm

±10%

e3

yes

Active

1 (Unlimited)

3

J-Hook

±100ppm/°C

1kOhm

Matte Tin (Sn)

150°C

-65°C

Cermet, Potentiometer

Natural

0.25W 1/4W

250mW

500V

TR, EMBOSSED, 7 INCH

250mW

5mm

Trimmer Pot

TRIMMER

-

3214J

Not

J Lead

SCREW

1918

Side Adjustment

5

Linear

HORIZONTAL

1800 deg

3.5306mm

No

No SVHC

ROHS3 Compliant

Lead Free

PVG5A503C03R00
PVG5A503C03R00

Bourns Inc.

1755
-

11 Weeks

Surface Mount

Surface Mount

-

-

Cermet

-

Cut Tape (CT)

2009

PVG5

Rectangular - 0.189 x 0.138 Face x 0.201 H 4.80mmx3.50mmx5.10mm

±10%

e3

yes

Active

1 (Unlimited)

-

-

±150ppm/°C

50kOhm

Tin (Sn)

-

-

-

-

0.25W 1/4W

-

-

-

250mW

-

-

TRIMMER

unknown

PVG5A

-

J Lead

-

-

Top Adjustment

11

-

-

-

5.1054mm

-

-

ROHS3 Compliant

-