- Adjustment Type
- Base Part Number
- Factory Lead Time
- Max Operating Temperature
- Military Standard
- Min Operating Temperature
- Moisture Sensitivity Level (MSL)
- Mount
- Mounting Type
- Number of Turns
- Packaging
- Part Status
Attribute column
Manufacturer
Bourns Trimmer Potentiometers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Terminal Shape | Weight | Resistive Material | Voltage Rated | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Color | Power (Watts) | HTS Code | Power Rating | Voltage - Rated DC | Packing Method | Max Power Dissipation | Depth | Construction | Resistor Type | Reach Compliance Code | Base Part Number | Military Standard | Termination Style | Rated Power Dissipation (P) | Actuator Type | Lead Length | Working Voltage | Lead Diameter | Size Code | Rated Temperature | Adjustment Type | Number of Turns | Taper | Actuator Orientation | Rotation Angle | Ganging Number | Diameter | Height | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 3057P-1-101 Bourns Inc. | 25 | - | Datasheet | 11 Weeks | - | Chassis Mount, Panel, Through Hole | Chassis Mount | - | 2.834952g | Wirewound | - | Tube | 2010 | Trimpot® 3057 - Sealed | Rectangular - 0.315 x 0.190 Facex1.250L 8.00mmx4.83mmx31.75mm | ±5% | e4 | yes | Active | 1 (Unlimited) | 3 | Pin | EAR99 | ±50ppm/°C | 100Ohm | Gold (Au) | 150°C | -55°C | - | - | - | 8533.31.00.00 | 1W | - | - | 1W | 4.83mm | - | TRIMMER | - | 3057P | Not | PC Pins | 1W | SCREW | 12.7mm | - | 0.71 mm | - | 70°C | Side Adjustment | 22 | - | HORIZONTAL | 7920 deg | 1 | - | - | No | - | Non-RoHS Compliant | - | ||
![]() 3386S-1-200 Bourns Inc. | In Stock | - | Datasheet | 7 Weeks | Lead, Tin | Through Hole | Through Hole | WIRE | 850.485694mg | Cermet | 300V | Tube | 2007 | Trimpot® 3386 - Sealed | Square - 0.375 x 0.375 Face x 0.375 H 9.53mmx9.53mmx9.53mm | ±10% | e0 | no | Active | 1 (Unlimited) | 3 | Pin | - | ±100ppm/°C | 20Ohm | Tin/Lead (Sn/Pb) | 125°C | -55°C | - | - | 0.5W 1/2W | - | 500mW | - | - | 500mW | - | Trimmer Pot | TRIMMER | not_compliant | 3386S | - | PC Pins | 0.5W | SCREW | 5.97mm | - | - | - | 85°C | Side Adjustment | 1 | - | HORIZONTAL | 280 deg | - | - | 9.525mm | - | - | Non-RoHS Compliant | - | ||
![]() 3386X-1-253LF Bourns Inc. | In Stock | - | Datasheet | 8 Weeks | - | Through Hole | Through Hole | WIRE | 850.485694mg | Cermet | 300V | Tube | 2007 | Trimpot® 3386 - Sealed | Square - 0.375 x 0.375 Face x 0.375 H 9.53mmx9.53mmx9.53mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 3 | Pin | - | ±100ppm/°C | 25kOhm | Matte Tin (Sn) | 125°C | -55°C | - | Blue | 0.5W 1/2W | - | 500mW | 300V | - | 500mW | 4.83mm | Trimmer Pot | TRIMMER | - | 3386X | Not | PC Pins | 0.5W | SCREW | 5.97mm | - | - | - | 85°C | Side Adjustment | 1 | Linear | HORIZONTAL | 280 deg | - | - | 9.525mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 3386C-1-504LF Bourns Inc. | 1985 | - | Datasheet | 7 Weeks | - | PCB, Through Hole | Through Hole | WIRE | 850.485694mg | Cermet | 300V | Tube | 2007 | Trimpot® 3386 - Sealed | Square - 0.375 x 0.375 Face x 0.375 H 9.53mmx9.53mmx9.53mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 3 | Pin | - | ±100ppm/°C | 500kOhm | Matte Tin (Sn) | 125°C | -55°C | - | Blue | 0.5W 1/2W | - | 500mW | 500V | - | 500mW | - | Trimmer Pot | TRIMMER | - | 3386C | - | PC Pins | 0.5W | SCREW | 5.97mm | - | - | - | 85°C | Side Adjustment | 1 | - | HORIZONTAL | 280 deg | - | - | 9.525mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() 3269W-1-503GLF Bourns Inc. | 43 | - | - | 11 Weeks | - | Surface Mount | Surface Mount | L BEND | 425mg | Cermet | - | Tape & Reel (TR) | 2006 | Trimpot® 3269 - Sealed | Rectangular - 0.250 x 0.170 Face x 0.293 H 6.35mmx4.32mmx7.44mm | ±10% | e3 | yes | Active | 2 (1 Year) | 3 | Gull Wing | - | ±100ppm/°C | 50kOhm | Matte Tin (Sn) | 150°C | -65°C | Cermet, Potentiometer | - | 0.25W 1/4W | - | 250mW | - | TR, EMBOSSED, 13 INCH | 250mW | 6.36mm | Trimmer Pot | TRIMMER | - | 3269W | Not | Gull Wing | 0.25W | SCREW | - | 300V | - | 2517 | 85°C | Top Adjustment | 12 | Linear | VERTICAL | - | 1 | - | 7.4422mm | No | - | ROHS3 Compliant | - | ||
![]() 3296W-1-200 Bourns Inc. | 450 | - | Datasheet | 7 Weeks | - | Panel, Through Hole | Through Hole | WIRE | 850.485694mg | Cermet | - | Tube | 2007 | Trimpot® 3296 - Sealed | Rectangular - 0.375 x 0.190 Face x 0.395 H 9.53mmx4.83mmx10.03mm | ±10% | e0 | no | Active | Not Applicable | 3 | Pin | EAR99 | ±100ppm/°C | 20Ohm | Tin/Lead (Sn/Pb) | 150°C | -55°C | - | Blue | 0.5W 1/2W | 8533.40.80.50 | 500mW | 500V | - | 500mW | - | Multi-Turn | TRIMMER | not_compliant | 3296W | - | PC Pins | 0.5W | SCREW | 6.4mm | 300V | 0.51 mm | - | 70°C | Top Adjustment | 25 | Linear | VERTICAL | - | 1 | - | 10.033mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() 3314Z-GA4-254E Bourns Inc. | In Stock | - | Datasheet | 15 Weeks | - | Surface Mount | Surface Mount | J BEND | - | Cermet | - | Tape & Reel (TR) | 2012 | Trimpot® 3314 - Sealed | Square - 0.219 x 0.197 Face x 0.227 H 5.56mmx5.01mmx5.76mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 3 | SMD/SMT | - | ±100ppm/°C | 250kOhm | Matte Tin (Sn) | 125°C | -55°C | Cermet, Potentiometer | - | 0.25W 1/4W | - | 250mW | - | TR, EMBOSSED, 7 INCH | 250mW | - | Rectangular | TRIMMER | - | 3314Z | - | J Lead | 0.25W | SCREW | - | - | - | 2022 | 70°C | Side Adjustment | 1 | - | VERTICAL | 240 deg | - | - | 5.7658mm | - | - | ROHS3 Compliant | - | ||
![]() 3329P-DK9-101LF Bourns Inc. | In Stock | - | Datasheet | 7 Weeks | Tin | Through Hole | Through Hole | WIRE | 566.990462mg | Cermet | - | Tube | 2006 | Trimpot® 3329 - Sealed | Round - 0.250Dia x 0.244 H 6.35mmx6.22mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 3 | Pin | - | ±100ppm/°C | 100Ohm | - | 150°C | -55°C | - | - | 0.5W 1/2W | - | 500mW | - | - | 500mW | - | Trimmer Pot | TRIMMER | - | 3329P | - | PC Pins | 0.5W | SCREW | 4.75mm | 300V | - | - | 85°C | Top Adjustment | 1 | - | VERTICAL | 260 deg | - | 6.35mm | 6.1976mm | - | - | ROHS3 Compliant | - | ||
![]() 3290P-1-503 Bourns Inc. | In Stock | - | - | 12 Weeks | - | Panel, Through Hole | Through Hole | - | 708.738078mg | Wirewound | - | Tube | 2005 | Trimpot® 3290 - Sealed | Rectangular - 0.375 x 0.150 Face x 0.150 H 9.53mmx3.81mmx3.81mm | ±5% | e4 | yes | Active | 1 (Unlimited) | 3 | Pin | EAR99 | ±50ppm/°C | 50kOhm | Gold (Au) | 150°C | -65°C | - | - | - | 8533.31.00.00 | 1W | - | - | 1W | 10.55mm | - | TRIMMER | - | 3290P | Not | PC Pins | 1W | SCREW | 8mm | - | 0.51 mm | - | 85°C | Side Adjustment | 25 | Linear | HORIZONTAL | 9000 deg | 1 | - | 3.81mm | No | No SVHC | ROHS3 Compliant | - | ||
![]() 3252L-1-502LF Bourns Inc. | In Stock | - | - | 9 Weeks | Tin | Chassis Mount | Chassis Mount | FLEXIBLE WIRE | 1.842719g | Cermet | - | Bulk | 2005 | Trimpot® 3252 - Sealed | Rectangular - 0.500 x 0.187 Face x 0.500 H 12.70mmx4.75mmx12.70mm | ±10% | e3 | - | Active | 1 (Unlimited) | 3 | Lead Wire | EAR99 | ±100ppm/°C | 5kOhm | - | 150°C | -65°C | - | - | 0.75W 3/4W | 8533.40.80.50 | 750mW | - | - | 750mW | - | - | TRIMMER | not_compliant | 3252L | - | Wire Leads | 0.75W | SCREW | - | 400V | - | - | 85°C | Top Adjustment | 25 | - | HORIZONTAL | 9000 deg | 1 | - | 12.7mm | - | - | ROHS3 Compliant | - | ||
![]() PV36Y502C01B00 Bourns Inc. | In Stock | - | - | 8 Weeks | - | Through Hole | Through Hole | - | - | Cermet | - | Bulk | 2004 | PV36 | Rectangular - 0.378 x 0.197 Face x 0.394 H 9.60mmx5.00mmx10.00mm | ±10% | - | yes | Active | 1 (Unlimited) | - | PC Pins | - | ±100ppm/°C | 5kOhm | - | - | - | - | - | 0.5W 1/2W | - | - | - | - | 500mW | - | - | - | unknown | PV36Y | - | PC Pins | - | - | - | - | - | - | - | Top Adjustment | 25 | - | - | - | - | - | 10.0076mm | - | - | ROHS3 Compliant | - | ||
![]() 3314Z-1-101E Bourns Inc. | In Stock | - | - | 7 Weeks | - | Surface Mount | Surface Mount | J BEND | 285mg | Cermet | - | Tape & Reel (TR) | 2005 | Trimpot® 3314 - Sealed | Square - 0.219 x 0.197 Face x 0.227 H 5.56mmx5.01mmx5.76mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 3 | SMD/SMT | - | ±100ppm/°C | 100Ohm | Matte Tin (Sn) | 125°C | -55°C | Cermet, Potentiometer | Natural | 0.25W 1/4W | - | 250mW | - | TR, EMBOSSED, 7 INCH | 250mW | 5.56mm | Rectangular | TRIMMER | - | 3314Z | Not | J Lead | 0.25W | SCREW | - | - | - | 2022 | 70°C | Side Adjustment | 1 | Linear | VERTICAL | 240 deg | - | - | 5.7658mm | No | - | ROHS3 Compliant | - | ||
![]() 3292L-1-101 Bourns Inc. | In Stock | - | Datasheet | 10 Weeks | Lead, Tin | Chassis Mount, Panel | Chassis Mount | FLEXIBLE WIRE | 708.738078mg | Cermet | - | Bulk | 2007 | Trimpot® 3292 - Sealed | Rectangular - 0.375 x 0.150 Face x 0.375 H 9.53mmx3.81mmx9.53mm | ±10% | e0 | no | Active | 1 (Unlimited) | 3 | Lead Wire | EAR99 | ±100ppm/°C | 100Ohm | Tin/Lead (Sn/Pb) | 150°C | -65°C | - | - | 0.5W 1/2W | 8533.40.80.50 | 500mW | - | - | 500mW | 3.81mm | Trimmer Pot | TRIMMER | - | 3292L | Not | Wire Leads | 0.5W | SCREW | - | - | - | 3815 | 85°C | Top Adjustment | 25 | Linear | HORIZONTAL | 9000 deg | - | - | 9.525mm | - | - | Non-RoHS Compliant | - | ||
![]() 3009Y-1-201 Bourns Inc. | In Stock | - | - | 8 Weeks | - | Panel, Through Hole | Through Hole | WIRE | 1.417476g | Cermet | - | Tube | 1997 | Trimpot® 3009 - Sealed | Rectangular- 0.354 x 0.190 Facex0.750L 8.98mmx4.83mmx19.05mm | ±10% | e0 | no | Active | 1 (Unlimited) | 3 | Pin | EAR99 | ±100ppm/°C | 200Ohm | Tin/Lead (Sn/Pb) | 150°C | -55°C | - | Blue | 0.75W 3/4W | 8533.40.80.50 | 750mW | - | - | 750mW | - | - | TRIMMER | not_compliant | 3009Y | - | PC Pins | 0.75W | SCREW | 5.33mm | 400V | 0.51 mm | - | 70°C | Side Adjustment | 15 | - | HORIZONTAL | 5400 deg | 1 | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() 3362W-1-204 Bourns Inc. | In Stock | - | Datasheet | 7 Weeks | - | Through Hole | Through Hole | WIRE | 566.990462mg | Cermet | - | Tube | 2007 | Trimpot® 3362 - Sealed | Rectangular - 0.275 x 0.260 Face x 0.275 H 6.99mmx6.60mmx6.99mm | ±10% | e0 | no | Active | 1 (Unlimited) | 3 | Pin | - | ±100ppm/°C | 200kOhm | Tin/Lead (Sn/Pb) | 125°C | -55°C | - | Blue | 0.5W 1/2W | - | 500mW | 500V | - | 500mW | - | Trimmer Pot | TRIMMER | not_compliant | 3362W | - | PC Pins | 0.5W | SCREW | 5.46mm | - | 0.46 mm | 2628 | 70°C | Side Adjustment | 1 | - | HORIZONTAL | 240 deg | - | - | 6.985mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() 3223W-1-205E Bourns Inc. | In Stock | - | Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | WRAPAROUND | 283mg | Cermet | 300V | Tape & Reel (TR) | 2005 | Trimpot® 3223 - Sealed | Rectangular - 0.154 x 0.125 Face x 0.164 H 3.90mmx3.18mmx4.16mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 3 | SMD/SMT | - | ±100ppm/°C | 2MOhm | Matte Tin (Sn) | 150°C | -65°C | Cermet, Potentiometer | Natural | 0.125W 1/8W | - | 125mW | 200V | TR, EMBOSSED, 7 INCH | 125mW | 3.52mm | Trimmer Pot | TRIMMER | - | 3223W | Not | J Lead | 0.125W | SCREW | - | - | - | 1512 | 70°C | Top Adjustment | 11 | Linear | VERTICAL | 3960 deg | - | - | 4.1656mm | - | No SVHC | ROHS3 Compliant | Not Applicable | ||
![]() 3386F-1-103 Bourns Inc. | 25 | - | - | 14 Weeks | - | Through Hole | Through Hole | WIRE | 850.485694mg | Cermet | 300V | Tube | 2007 | Trimpot® 3386 - Sealed | Square - 0.375 x 0.375 Face x 0.190 H 9.53mmx9.53mmx4.83mm | ±10% | e0 | no | Active | 1 (Unlimited) | 3 | Pin | - | ±100ppm/°C | 10kOhm | Tin/Lead (Sn/Pb) | 125°C | -55°C | - | Blue | 0.5W 1/2W | - | 500mW | 500V | - | 500mW | 9.53mm | Trimmer Pot | TRIMMER | - | 3386F | Not | PC Pins | 0.5W | SCREW | 5.97mm | - | - | 3838 | 85°C | Top Adjustment | 1 | Linear | VERTICAL | 280 deg | - | - | 4.826mm | No | - | Non-RoHS Compliant | Contains Lead | ||
![]() 3386P-1-201TLF Bourns Inc. | 63 | - | - | 9 Weeks | Tin | Through Hole | Through Hole | - | 850.485694mg | Cermet | 300V | Tube | 2007 | Trimpot® 3386 - Sealed | Square - 0.375 x 0.375 Face x 0.190 H 9.53mmx9.53mmx4.83mm | ±10% | e3 | yes | Active | 1 (Unlimited) | - | Pin | - | ±100ppm/°C | 200Ohm | - | 125°C | -55°C | - | - | 0.5W 1/2W | - | 500mW | - | - | 500mW | 9.53mm | Trimmer Pot | TRIMMER | - | 3386P | Not | PC Pins | 0.5W | - | 5.97mm | - | - | 3838 | - | Top Finger Adjustment | 1 | - | - | 280 deg | - | - | 4.826mm | - | - | ROHS3 Compliant | - | ||
![]() 3314Z-1-203E Bourns Inc. | In Stock | - | - | 7 Weeks | - | Surface Mount | Surface Mount | J BEND | 283mg | Cermet | - | Tape & Reel (TR) | 2007 | Trimpot® 3314 - Sealed | Square - 0.219 x 0.197 Face x 0.227 H 5.56mmx5.01mmx5.76mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 3 | J-Hook | - | ±100ppm/°C | 20kOhm | Matte Tin (Sn) | 125°C | -55°C | Cermet, Potentiometer | Natural | 0.25W 1/4W | - | 250mW | - | TR, EMBOSSED, 7 INCH | 250mW | 5.56mm | Rectangular | TRIMMER | - | 3314Z | Not | J Lead | 0.25W | SCREW | - | - | - | 2022 | 70°C | Side Adjustment | 1 | Linear | VERTICAL | 240 deg | - | - | 5.7658mm | No | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() RJ26FX102 Bourns Inc. | In Stock | - | Datasheet | 7 Weeks | - | PCB, Through Hole | Through Hole | WIRE | 425mg | Cermet | - | Tube | 2007 | Trimpot® RJ26/RJR26-Sealed | Rectangular - 0.250 x 0.170 Face x 0.250 H 6.35mmx4.32mmx6.35mm | ±10% | e0 | no | Active | 1 (Unlimited) | 3 | Pin | EAR99 | ±100ppm/°C | 1kOhm | Tin/Lead (Sn/Pb) | 150°C | -65°C | - | - | 0.25W 1/4W | 8533.40.80.50 | 250mW | 500V | - | - | 4.32mm | Trimmer Pot | TRIMMER | - | RJ26FX | MIL-PRF-22097 | PC Pins | 0.25W | SCREW | 4.78mm | - | 0.46 mm | 2517 | 85°C | Side Adjustment | 12 | - | HORIZONTAL | 4320 deg | - | - | - | No | No SVHC | Non-RoHS Compliant | - |