- Adjustment Type
- Base Part Number
- Factory Lead Time
- Max Operating Temperature
- Military Standard
- Min Operating Temperature
- Moisture Sensitivity Level (MSL)
- Mount
- Mounting Type
- Number of Turns
- Packaging
- Part Status
Attribute column
Manufacturer
Bourns Trimmer Potentiometers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Number of Pins | Weight | Resistive Material | Voltage Rated | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Color | Power (Watts) | HTS Code | Power Rating | Voltage - Rated DC | Packing Method | Max Power Dissipation | Depth | Construction | Resistor Type | Reach Compliance Code | Base Part Number | Military Standard | Reference Standard | Termination Style | Rated Power Dissipation (P) | Actuator Type | Lead Length | Working Voltage | Lead Diameter | Size Code | Rated Temperature | Adjustment Type | Number of Turns | Taper | Actuator Orientation | Rotation Angle | Ganging Number | Diameter | Height | Length | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 3059L-1-305 Bourns Inc. | In Stock | - | - | 11 Weeks | - | Chassis Mount | Chassis Mount | - | - | - | - | - | Cermet | - | Bulk | 2007 | Trimpot® 3059 - Sealed | Rectangular - 0.315 x 0.190 Facex1.250L 8.00mmx4.83mmx31.75mm | ±10% | - | - | Active | 1 (Unlimited) | - | Wire Leads | - | ±100ppm/°C | 3MOhms | - | - | - | Cermet | - | 1W | - | - | - | - | 1W | - | - | - | - | 3059L | - | - | Wire Leads | - | - | - | - | - | - | - | Side Adjustment | 22 | - | - | - | - | - | - | 31.75mm | - | - | Non-RoHS Compliant | - | ||
![]() 3250L-1-203 Bourns Inc. | In Stock | - | - | 8 Weeks | - | Chassis Mount, Panel | Chassis Mount | - | - | FLEXIBLE WIRE | - | 1.700971g | Wirewound | - | Bulk | 2012 | Trimpot® 3250 - Sealed | Rectangular - 0.500 x 0.187 Face x 0.500 H 12.70mmx4.75mmx12.70mm | ±5% | e4 | yes | Active | 1 (Unlimited) | 3 | Wire Leads | EAR99 | ±50ppm/°C | 20kOhm | Silver (Ag) | 150°C | -65°C | - | - | - | 8533.31.00.00 | 1W | - | - | 1W | 4.75mm | Square | TRIMMER | - | 3250L | Not | - | Wire Leads | 1W | SCREW | 152.4mm | - | - | - | 85°C | Top Adjustment | 25 | - | HORIZONTAL | 9000 deg | 1 | - | 12.7mm | - | No | - | ROHS3 Compliant | - | ||
![]() 3252L-1-202 Bourns Inc. | In Stock | - | - | 9 Weeks | - | Chassis Mount, Panel | Chassis Mount | - | - | FLEXIBLE WIRE | - | 1.842719g | Cermet | - | Bulk | 2005 | Trimpot® 3252 - Sealed | Rectangular - 0.500 x 0.187 Face x 0.500 H 12.70mmx4.75mmx12.70mm | ±10% | e0 | no | Active | 1 (Unlimited) | 3 | Wire Leads | EAR99 | ±100ppm/°C | 2kOhm | Tin/Lead (Sn90Pb10) | 150°C | -65°C | - | - | 0.75W 3/4W | 8533.40.80.50 | 750mW | - | - | 750mW | 4.75mm | - | TRIMMER | - | 3252L | Not | - | Wire Leads | 0.75W | SCREW | - | 400V | - | - | 85°C | Top Adjustment | 25 | - | HORIZONTAL | 9000 deg | 1 | - | 12.7mm | - | - | - | Non-RoHS Compliant | - | ||
![]() 3252L-1-504M Bourns Inc. | In Stock | - | - | 8 Weeks | - | Panel, Wire | Panel Mount, Wire Leads | - | - | FLEXIBLE WIRE | - | 1.842719g | Cermet | - | Bulk | 2007 | Trimpot® 3252 - Sealed | Rectangular - 0.500 x 0.187 Face x 0.500 H 12.70mmx4.75mmx12.70mm | ±10% | e0 | no | Active | 1 (Unlimited) | 3 | Wire Leads | EAR99 | ±100ppm/°C | 500kOhm | Tin/Lead (Sn90Pb10) | 150°C | -65°C | - | - | 0.75W 3/4W | 8533.40.80.50 | 750mW | - | - | 750mW | - | - | TRIMMER | not_compliant | 3252L | - | - | Wire Leads | 0.75W | SCREW | - | 400V | - | - | 85°C | Top Adjustment | 25 | - | HORIZONTAL | 9000 deg | 1 | - | 12.7mm | - | - | - | Non-RoHS Compliant | - | ||
![]() 3361S-1-202GLF Bourns Inc. | In Stock | - | - | 8 Weeks | - | Surface Mount | Surface Mount | - | - | FLAT | - | 567mg | Cermet | 300V | Tape & Reel (TR) | 2005 | Trimpot® 3361 - Sealed | Rectangular - 0.264 x 0.290 Face x 0.290 H 6.71mmx7.37mmx7.37mm | ±10% | e3 | yes | Active | 3 (168 Hours) | 3 | Gull Wing | EAR99 | ±100ppm/°C | 2kOhm | Matte Tin (Sn) | 125°C | -55°C | Cermet, Potentiometer | Natural | 0.5W 1/2W | 8533.40.80.50 | 500mW | 300V | - | 500mW | 6.65mm | - | TRIMMER | - | 3361S | Not | - | Gull Wing | 0.5W | SCREW | - | - | - | - | 70°C | Side Adjustment | 1 | Linear | HORIZONTAL | - | - | - | 7.366mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 3269X-1-105 Bourns Inc. | In Stock | - | - | 11 Weeks | - | Surface Mount | Surface Mount | SMD/SMT | - | - | - | - | Cermet | - | Tube | 2005 | Trimpot® 3269 - Sealed | Rectangular - 0.250 x 0.170 Face x 0.293 H 6.35mmx4.32mmx7.44mm | ±10% | e0 | no | Active | 2 (1 Year) | 3 | Gull Wing | EAR99 | ±100ppm/°C | 1MOhm | Tin/Lead (Sn90Pb10) | 150°C | -65°C | Cermet, Potentiometer | - | 0.25W 1/4W | 8533.40.80.50 | 250mW | - | - | 250mW | - | Trimmer Pot | TRIMMER | not_compliant | 3269X | - | - | Gull Wing | 0.25W | SCREW | - | 300V | - | 2525 | 85°C | Side Adjustment | 12 | Linear | HORIZONTAL | 4320 deg | - | - | 7.4422mm | - | - | - | Non-RoHS Compliant | - | ||
![]() RT24C2P101 Bourns Inc. | In Stock | - | Datasheet | 7 Weeks | - | Through Hole | - | - | - | WIRE | - | - | - | - | - | 2007 | - | - | 5% | - | no | Active | 1 (Unlimited) | 3 | - | EAR99 | -5050 ppm/°C | 100Ohm | - | 150°C | -65°C | - | - | - | 8533.31.00.00 | - | - | TUBE | - | - | Trimmer Pot | TRIMMER | - | - | - | MIL-PRF-27208 | - | 0.75W | SCREW | 8mm | - | 0.51 mm | 3838 | 85°C | - | 25 | - | HORIZONTAL | 9000 deg | - | - | - | - | No | - | Non-RoHS Compliant | - | ||
![]() 3269X-1-202GLF Bourns Inc. | In Stock | - | - | 15 Weeks | Tin | Surface Mount | Surface Mount | - | - | L BEND | - | 425mg | Cermet | - | Tape & Reel (TR) | 2006 | Trimpot® 3269 - Sealed | Rectangular - 0.250 x 0.170 Face x 0.293 H 6.35mmx4.32mmx7.44mm | ±10% | e3 | yes | Active | 2 (1 Year) | 3 | Gull Wing | - | ±100ppm/°C | 2kOhm | - | 150°C | -65°C | Cermet, Potentiometer | - | 0.25W 1/4W | - | 250mW | - | TR, EMBOSSED, 13 INCH | 250mW | 6.36mm | Trimmer Pot | TRIMMER | - | 3269X | Not | - | Gull Wing | 0.25W | SCREW | - | 300V | - | 2517 | 85°C | Side Adjustment | 12 | - | HORIZONTAL | - | 1 | - | 7.4422mm | - | No | - | ROHS3 Compliant | - | ||
![]() 3299P-1-202LF Bourns Inc. | 194 | - | Datasheet | 9 Weeks | Tin | PCB, Panel, Through Hole | Through Hole | - | - | WIRE | - | 992.233309mg | Cermet | 300V | Tube | 2007 | Trimpot® 3299 - Sealed | Rectangular - 0.240 x 0.375 Face x 0.240 H 6.10mmx9.53mmx6.10mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 3 | Pin | - | ±100ppm/°C | 2kOhm | - | 125°C | -55°C | - | Blue | 0.5W 1/2W | - | 500mW | 500V | - | 500mW | 11.55mm | Trimmer Pot | TRIMMER | - | 3299P | Not | - | PC Pins | 0.5W | SCREW | 6.22mm | - | 0.51 mm | 3824 | 70°C | Side Adjustment | 25 | Linear | HORIZONTAL | 9000 deg | - | - | 6.096mm | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 3362U-1-502LF Bourns Inc. | In Stock | - | Datasheet | 6 Weeks | - | PCB, Through Hole | Through Hole | - | - | WIRE | - | 566.990462mg | Cermet | 300V | Tube | 2007 | Trimpot® 3362 - Sealed | Rectangular - 0.275 x 0.260 Face x 0.185 H 6.99mmx6.60mmx4.70mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 3 | Pin | EAR99 | ±100ppm/°C | 5kOhm | Matte Tin (Sn) | 125°C | -55°C | - | Blue | 0.5W 1/2W | 8533.40.80.50 | 500mW | - | - | 500mW | 6.99mm | Trimmer Pot | TRIMMER | - | 3362U | Not | - | PC Pins | 0.5W | SCREW | 5.46mm | - | 0.46 mm | 2628 | 70°C | Top Adjustment | 1 | Linear | VERTICAL | 240 deg | - | - | 4.699mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 3386T-1-503LF Bourns Inc. | In Stock | - | - | 8 Weeks | Tin | Through Hole | Through Hole | - | - | WIRE | - | 850.485694mg | Cermet | 300V | Tube | 2007 | Trimpot® 3386 - Sealed | Square - 0.375 x 0.375 Face x 0.190 H 9.53mmx9.53mmx4.83mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 3 | Pin | - | ±100ppm/°C | 50kOhm | - | 125°C | -55°C | - | - | 0.5W 1/2W | - | 500mW | - | - | 500mW | - | Trimmer Pot | TRIMMER | - | 3386T | - | - | PC Pins | 0.5W | SCREW | 5.97mm | - | - | 3838 | 85°C | Top Adjustment | 1 | - | VERTICAL | 280 deg | - | - | 4.826mm | - | - | - | ROHS3 Compliant | - | ||
![]() PVG5A202C03R00 Bourns Inc. | In Stock |
| - | 11 Weeks | - | Surface Mount | Surface Mount | - | - | - | - | - | Cermet | - | Cut Tape (CT) | 2009 | PVG5 | Rectangular - 0.189 x 0.138 Face x 0.201 H 4.80mmx3.50mmx5.10mm | ±10% | e3 | yes | Active | 1 (Unlimited) | - | - | - | ±150ppm/°C | 2kOhm | Tin (Sn) | - | - | - | - | 0.25W 1/4W | - | - | - | - | 250mW | - | - | TRIMMER | unknown | PVG5A | - | - | J Lead | - | - | - | - | - | - | - | Top Adjustment | 11 | - | - | - | - | - | 5.1054mm | - | - | - | ROHS3 Compliant | - | ||
![]() 3309W-1-504 Bourns Inc. | In Stock | - | Datasheet | 14 Weeks | - | Through Hole | Through Hole | - | - | FLAT | - | 868mg | Cermet | - | Bulk | 2010 | Trimpot® 3309 - Open Frame | Rectangular - 0.354 x 0.433 Face x 0.492 H 9.00mmx11.00mmx12.50mm | ±25% | e3 | yes | Obsolete | 1 (Unlimited) | 3 | Pin | - | ±250ppm/°C | 500kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | 100°C | -25°C | - | Blue | 0.5W 1/2W | - | 500mW | - | - | 500mW | 7.22mm | - | TRIMMER | - | 3309W | Not | - | PC Pins | 0.5W | SCREW | - | 250V | - | - | 70°C | Side Adjustment | 1 | - | HORIZONTAL | 235 deg | 1 | 9mm | 10.9982mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 3057J-1-100M Bourns Inc. | 25 | - | Datasheet | 8 Weeks | - | Panel | Panel Mount | - | - | - | - | 2.834952g | Wirewound | - | Bulk | 2010 | Trimpot® 3057 - Sealed | Rectangular - 0.315 x 0.190 Facex1.250L 8.00mmx4.83mmx31.75mm | ±5% | e4 | yes | Active | 1 (Unlimited) | 3 | Solder | - | ±50ppm/°C | 10Ohm | Gold (Au) | 150°C | -55°C | - | - | - | - | 1W | - | - | 1W | - | - | POTENTIOMETER | - | 3057J | - | - | Solder Hook | 1W | SCREW | - | - | 0.71 mm | - | 70°C | Side Adjustment | 22 | - | HORIZONTAL | 7920 deg | 1 | - | 8.001mm | - | No | - | Non-RoHS Compliant | - | ||
![]() 3057J-1-203M Bourns Inc. | In Stock | - | Datasheet | 8 Weeks | - | Panel | Panel Mount | - | - | - | - | 2.834952g | Wirewound | - | Bulk | 2007 | Trimpot® 3057 - Sealed | Rectangular - 0.315 x 0.190 Facex1.250L 8.00mmx4.83mmx31.75mm | ±5% | e4 | yes | Active | 1 (Unlimited) | 3 | Solder | - | ±50ppm/°C | 20kOhm | Gold (Au) | 150°C | -55°C | - | - | - | - | 1W | - | - | 1W | - | - | POTENTIOMETER | - | 3057J | - | - | Solder Hook | 1W | SCREW | - | - | 0.71 mm | - | 70°C | Side Adjustment | 22 | - | HORIZONTAL | 7920 deg | 1 | - | 8.001mm | - | No | - | Non-RoHS Compliant | - | ||
![]() 3006P-1-501ZLF Bourns Inc. | 441 | - | Datasheet | 7 Weeks | Tin | - | Panel Mount, Through Hole | - | NO | WIRE | 3 | 1.133981g | Cermet | - | Tube | 2005 | Trimpot® 3006 - Sealed | Rectangular - 0.250 x 0.190 Facex0.750L 6.35mmx4.83mmx19.05mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 3 | Pin | - | ±100ppm/°C | 500Ohm | - | 125°C | -55°C | - | - | 0.75W 3/4W | - | 750mW | - | - | 750mW | 7.92mm | Trimmer Pot | TRIMMER | - | 3006P | Not | - | PC Pins | 0.75W | SCREW | - | 400V | 0.51 mm | 7519 | 70°C | Side Adjustment | 15 | - | HORIZONTAL | 5400 deg | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 3362H-1-105LF Bourns Inc. | In Stock | - | - | 8 Weeks | - | PCB, Through Hole | Through Hole | - | - | WIRE | - | 566.990462mg | Cermet | - | Tube | 2007 | Trimpot® 3362 - Sealed | Rectangular - 0.275 x 0.260 Face x 0.185 H 6.99mmx6.60mmx4.70mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 3 | Pin | EAR99 | ±100ppm/°C | 1MOhm | Matte Tin (Sn) | 125°C | -55°C | - | Blue | 0.5W 1/2W | 8533.40.80.50 | 500mW | 500V | - | 500mW | 6.99mm | Trimmer Pot | TRIMMER | - | 3362H | Not | - | PC Pins | 0.5W | SCREW | 5.46mm | - | 0.46 mm | 2628 | 70°C | Top Adjustment | 1 | - | VERTICAL | 240 deg | - | - | 4.699mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 3059J-1-202 Bourns Inc. | In Stock | - | - | 10 Weeks | Lead, Tin | Chassis Mount, Panel | Chassis Mount | - | - | - | - | 2.834952g | Cermet | - | Bulk | 2005 | Trimpot® 3059 - Sealed | Rectangular - 0.315 x 0.190 Facex1.250L 8.00mmx4.83mmx31.75mm | ±10% | e0 | no | Active | 1 (Unlimited) | 3 | Solder | EAR99 | ±100ppm/°C | 2kOhm | Tin/Lead (Sn60Pb40) | 150°C | -55°C | - | - | - | 8533.40.80.50 | 1W | - | - | 1W | 4.83mm | - | TRIMMER | - | 3059J | Not | - | Solder Hook | 1W | SCREW | - | 400V | - | - | 70°C | Side Adjustment | 22 | - | HORIZONTAL | 7920 deg | 1 | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() 3313S-1-102E Bourns Inc. | 400 | - | - | 7 Weeks | - | Surface Mount | Surface Mount | - | - | WRAPAROUND | - | 283mg | Cermet | - | Tape & Reel (TR) | 2007 | Trimpot® 3313 - Sealed | Rectangular - 0.142 x 0.159 Face x 0.211 H 3.61mmx4.05mmx5.35mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 3 | J-Hook | - | ±100ppm/°C | 1kOhm | Matte Tin (Sn) | 125°C | -55°C | Cermet, Potentiometer | Natural | 0.125W 1/8W | - | 125mW | - | TR, EMBOSSED, 7 INCH | 125mW | 3.71mm | - | TRIMMER | - | 3313S | - | - | J Lead | - | SCREW | - | - | - | - | 70°C | Side Adjustment | 1 | Linear | VERTICAL | 250 deg | - | - | 5.207mm | - | - | - | ROHS3 Compliant | Contains Lead | ||
![]() 3386T-1-102LF Bourns Inc. | 33 | - | - | 8 Weeks | Tin | Through Hole | Through Hole | - | - | WIRE | - | 850.485694mg | Cermet | 300V | Tube | 2007 | Trimpot® 3386 - Sealed | Square - 0.375 x 0.375 Face x 0.190 H 9.53mmx9.53mmx4.83mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 3 | Pin | - | ±100ppm/°C | 1kOhm | - | 125°C | -55°C | - | - | 0.5W 1/2W | - | 500mW | - | - | 500mW | 9.53mm | Trimmer Pot | TRIMMER | - | 3386T | Not | - | PC Pins | 0.5W | SCREW | 5.97mm | - | - | 3838 | 85°C | Top Adjustment | 1 | Linear | VERTICAL | 280 deg | - | - | 4.826mm | - | - | - | ROHS3 Compliant | - |