- Adjustment Type
- Base Part Number
- Factory Lead Time
- Max Operating Temperature
- Military Standard
- Min Operating Temperature
- Moisture Sensitivity Level (MSL)
- Mount
- Mounting Type
- Number of Turns
- Packaging
- Part Status
Attribute column
Manufacturer
Bourns Trimmer Potentiometers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Number of Pins | Weight | Resistive Material | Voltage Rated | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Color | Power (Watts) | HTS Code | Power Rating | Voltage - Rated DC | Packing Method | Max Power Dissipation | Depth | Construction | Resistor Type | Reach Compliance Code | Base Part Number | Military Standard | Termination Style | Rated Power Dissipation (P) | Actuator Type | Lead Length | Working Voltage | Lead Diameter | Size Code | Rated Temperature | Adjustment Type | Number of Turns | Taper | Actuator Orientation | Rotation Angle | Ganging Number | Diameter | Height | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RT12C2Y203 Bourns Inc. | In Stock | - | Datasheet | 8 Weeks | - | Through Hole | Chassis Mount | - | - | - | - | - | Wirewound | - | Tube | 2014 | Trimpot® RT12 - Sealed | Rectangular - 0.315 x 0.190 Facex1.250L 8.00mmx4.83mmx31.75mm | ±5% | - | no | Active | 1 (Unlimited) | 3 | Radial | EAR99 | ±50ppm/°C | 20kOhm | - | 150°C | -55°C | - | - | - | 8533.31.00.00 | 1W | - | - | - | 4.83mm | - | TRIMMER | - | RT12C2 | MIL-PRF-27208 | PC Pins | 1W | SCREW | 12.7mm | - | 0.71 mm | - | 70°C | Side Adjustment | 22 | Linear | HORIZONTAL | 7920 deg | 1 | - | 8mm | No | No SVHC | ROHS3 Compliant | - | ||
![]() 3269W-1-201GLF Bourns Inc. | In Stock | - | - | 11 Weeks | - | Surface Mount | Surface Mount | - | - | L BEND | - | 425mg | Cermet | - | Tape & Reel (TR) | 2006 | Trimpot® 3269 - Sealed | Rectangular - 0.250 x 0.170 Face x 0.293 H 6.35mmx4.32mmx7.44mm | ±10% | e3 | yes | Active | 2 (1 Year) | 3 | Gull Wing | - | ±100ppm/°C | 200Ohm | Matte Tin (Sn) | 150°C | -65°C | Cermet, Potentiometer | - | 0.25W 1/4W | - | 250mW | - | TR, EMBOSSED, 13 INCH | 250mW | 6.36mm | Trimmer Pot | TRIMMER | - | 3269W | Not | Gull Wing | 0.25W | SCREW | - | 300V | - | 2517 | 85°C | Top Adjustment | 12 | Linear | VERTICAL | - | 1 | - | 7.4422mm | No | - | ROHS3 Compliant | - | ||
![]() 3299Y-1-204LF Bourns Inc. | In Stock | - | Datasheet | 5 Weeks | - | PCB, Panel, Through Hole | Through Hole | - | - | WIRE | - | 992.233309mg | Cermet | 300V | Tube | 2005 | Trimpot® 3299 - Sealed | Rectangular - 0.375 x 0.240 Face x 0.395 H 9.53mmx6.10mmx10.03mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 3 | Pin | EAR99 | ±100ppm/°C | 200kOhm | Matte Tin (Sn) | 125°C | -55°C | - | Blue | 0.5W 1/2W | 8533.40.80.50 | 500mW | 500V | - | 500mW | 6.1mm | Trimmer Pot | TRIMMER | - | 3299Y | Not | PC Pins | 0.5W | SCREW | 6.22mm | - | 0.51 mm | 3824 | 70°C | Top Adjustment | 25 | Linear | VERTICAL | 9000 deg | - | - | 9.525mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 3006Y-1-254LF Bourns Inc. | In Stock | - | - | 7 Weeks | - | Through Hole | Through Hole | - | - | WIRE | - | 1.133981g | Cermet | - | Tube | 2005 | Trimpot® 3006 - Sealed | Rectangular - 0.250 x 0.190 Facex0.750L 6.35mmx4.83mmx19.05mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 3 | Pin | EAR99 | ±100ppm/°C | 250kOhm | Matte Tin (Sn) | 125°C | -55°C | - | Blue | 0.75W 3/4W | 8533.40.80.50 | 750mW | - | - | 750mW | - | Trimmer Pot | TRIMMER | - | 3006Y | - | PC Pins | 0.75W | SCREW | 5.33mm | 400V | 0.51 mm | 7519 | 70°C | Side Adjustment | 15 | - | HORIZONTAL | 5400 deg | - | - | 6.35mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() RJR26FW500P Bourns Inc. | In Stock | - | Datasheet | 12 Weeks | - | - | Through Hole | - | NO | WIRE | - | - | Cermet | - | Tube | - | Trimpot® RJ26/RJR26-Sealed | Rectangular - 0.250 x 0.170 Face x 0.250 H 6.35mmx4.32mmx6.35mm | ±10% | e0 | no | Active | 1 (Unlimited) | 3 | Pin | - | ±100ppm/°C | 50Ohm | Tin/Lead (Sn/Pb) | 150°C | -65°C | - | - | 0.25W 1/4W | - | - | - | - | - | 4.32mm | - | TRIMMER | not_compliant | RJR26 | MIL-PRF-39035 | PC Pins | 0.25W | SCREW | 4.78mm | - | 0.46 mm | 2517 | 85°C | Top Adjustment | 12 | - | VERTICAL | 4320 deg | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() 3386C-1-503LF Bourns Inc. | In Stock | - | Datasheet | 7 Weeks | - | Through Hole | Through Hole | - | - | WIRE | - | 850.485694mg | Cermet | 300V | Tube | 2007 | Trimpot® 3386 - Sealed | Square - 0.375 x 0.375 Face x 0.375 H 9.53mmx9.53mmx9.53mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 3 | Pin | - | ±100ppm/°C | 50kOhm | Matte Tin (Sn) | 125°C | -55°C | - | Blue | 0.5W 1/2W | - | 50mW | - | - | - | 4.83mm | Trimmer Pot | TRIMMER | - | 3386C | Not | PC Pins | 0.5W | SCREW | 5.97mm | - | - | - | 85°C | Side Adjustment | 1 | Linear | HORIZONTAL | 280 deg | - | - | 9.525mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 3224W-2-502E Bourns Inc. | In Stock | - | - | 9 Weeks | - | Surface Mount | Surface Mount | - | - | - | - | 283mg | Cermet | - | Tape & Reel (TR) | 2007 | Trimpot® 3224 - Sealed | Rectangular - 0.189 x 0.138 Face x 0.209 H 4.80mmx3.50mmx5.30mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 3 | J-Hook | - | ±100ppm/°C | 5kOhm | Matte Tin (Sn) | 150°C | -65°C | Cermet, Potentiometer | - | 0.25W 1/4W | - | 250mW | - | TR, EMBOSSED, 7 INCH | 250mW | 3.9mm | Trimmer Pot | TRIMMER | - | 3224W | Not | J Lead | 0.25W | SCREW | - | - | - | 1914 | 85°C | Top Adjustment | 12 | Linear | VERTICAL | 4320 deg | - | - | 5.2832mm | No | - | ROHS3 Compliant | - | ||
![]() 3009Y-1-201LF Bourns Inc. | In Stock | - | - | 7 Weeks | Tin | Through Hole | Through Hole | - | - | WIRE | - | 1.417476g | Cermet | - | Tube | 2007 | Trimpot® 3009 - Sealed | Rectangular- 0.354 x 0.190 Facex0.750L 8.98mmx4.83mmx19.05mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 3 | Pin | EAR99 | ±100ppm/°C | 200Ohm | - | 150°C | -55°C | - | Blue | 0.75W 3/4W | 8533.40.80.50 | 750mW | - | - | 750mW | - | - | TRIMMER | not_compliant | 3009Y | - | PC Pins | 0.75W | SCREW | 5.33mm | 400V | 0.51 mm | - | 70°C | Side Adjustment | 15 | - | HORIZONTAL | 5400 deg | 1 | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() 3214X-1-201E Bourns Inc. | In Stock | - | Datasheet | 8 Weeks | - | Surface Mount | Surface Mount | - | - | - | - | 283mg | Cermet | - | Tape & Reel (TR) | 2007 | Trimpot® 3214 - Sealed | Rectangular - 0.189 x 0.138 Face x 0.209 H 4.80mmx3.50mmx5.30mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 3 | Gull Wing | - | ±100ppm/°C | 200Ohm | Matte Tin (Sn) | 150°C | -65°C | Cermet, Potentiometer | - | 0.25W 1/4W | - | 250mW | - | TR, EMBOSSED, 7 INCH | 250mW | 5.7mm | Trimmer Pot | TRIMMER | - | 3214X | Not | Gull Wing | - | SCREW | - | - | - | 1420 | - | Top Adjustment | 5 | - | VERTICAL | 1800 deg | - | - | 5.08mm | - | No SVHC | ROHS3 Compliant | - | ||
![]() 3314Z-1-501E Bourns Inc. | In Stock | - | - | 7 Weeks | - | Surface Mount | Surface Mount | - | - | J BEND | - | 283mg | Cermet | - | Tape & Reel (TR) | 2007 | Trimpot® 3314 - Sealed | Square - 0.219 x 0.197 Face x 0.227 H 5.56mmx5.01mmx5.76mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 3 | J-Hook | - | ±100ppm/°C | 500Ohm | Matte Tin (Sn) | 125°C | -55°C | Cermet, Potentiometer | Natural | 0.25W 1/4W | - | 250mW | - | TR, EMBOSSED, 7 INCH | 250mW | 5.56mm | Rectangular | TRIMMER | - | 3314Z | Not | J Lead | 0.25W | SCREW | - | - | - | 2022 | 70°C | Side Adjustment | 1 | Linear | VERTICAL | 240 deg | - | - | 5.7658mm | No | - | ROHS3 Compliant | Contains Lead | ||
![]() 3303C-1-105E Bourns Inc. | In Stock | - | Datasheet | 15 Weeks | - | Surface Mount | Surface Mount | SMD/SMT | - | WRAPAROUND | - | 44.5mg | Cermet | - | Tape & Reel (TR) | 2007 | Trimpot® 3303 - Open Frame | Rectangular - 0.148 x 0.118 Face x 0.055 H 3.75mmx3.00mmx1.40mm | ±25% | e3 | yes | Obsolete | 1 (Unlimited) | 3 | - | EAR99 | ±250ppm/°C | 1MOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | 125°C | -40°C | Cermet, Potentiometer | Silver | 0.15W | 8533.40.80.50 | 150mW | - | TR, EMBOSSED, 7 INCH | 150mW | 3.75mm | Trimmer Pot | TRIMMER | - | 3303C | - | J Lead | - | SCREW | - | 50V | - | - | 70°C | Top and Bottom Adjustment | 1 | - | VERTICAL | 260 deg | - | 3.1mm | 1.397mm | No | - | ROHS3 Compliant | - | ||
![]() 3386X-1-502TLF Bourns Inc. | In Stock | - | - | 9 Weeks | - | Through Hole | Through Hole | - | - | - | - | 850.485694mg | Cermet | 300V | Tube | 2007 | Trimpot® 3386 - Sealed | Square - 0.375 x 0.375 Face x 0.375 H 9.53mmx9.53mmx9.53mm | ±10% | e3 | yes | Active | 1 (Unlimited) | - | Pin | - | ±100ppm/°C | 5kOhm | Matte Tin (Sn) | 125°C | -55°C | - | - | 0.5W 1/2W | - | 500mW | - | - | 500mW | 10.41mm | Trimmer Pot | TRIMMER | - | 3386X | Not | PC Pins | 0.5W | - | 5.97mm | - | - | - | - | Side Finger Adjustment | 1 | - | - | 280 deg | - | - | 9.525mm | No | - | ROHS3 Compliant | - | ||
![]() 3329P-1-105LF Bourns Inc. | In Stock | - | - | 7 Weeks | - | Through Hole | Through Hole | - | - | WIRE | - | 566.990462mg | Cermet | 300V | Tube | 2006 | Trimpot® 3329 - Sealed | Round - 0.250Dia x 0.229 H 6.35mmx5.82mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 3 | Pin | - | ±100ppm/°C | 1MOhm | Matte Tin (Sn) | 150°C | -55°C | - | White | 0.5W 1/2W | - | 500mW | 300V | - | 500mW | - | Trimmer Pot | TRIMMER | - | 3329P | Not | PC Pins | 0.5W | SCREW | 6.78mm | - | 0.46 mm | - | 85°C | Top Adjustment | 1 | Linear | VERTICAL | 260 deg | - | - | 5.8166mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 3364W-1-101E Bourns Inc. | In Stock | - | Datasheet | 15 Weeks | - | Surface Mount | Surface Mount | - | - | WRAPAROUND | - | - | Cermet | - | Tape & Reel (TR) | 2007 | Trimpot® 3364 - Open Frame | Rectangular - 0.177 x 0.150 Face x 0.059 H 4.50mmx3.80mmx1.50mm | ±25% | e3 | yes | Obsolete | 1 (Unlimited) | 3 | SMD/SMT | EAR99 | ±250ppm/°C | 100Ohm | Matte Tin (Sn) | 100°C | -40°C | Cermet, Potentiometer | - | 0.2W 1/5W | 8533.40.80.50 | 200mW | - | TR, EMBOSSED, 7 INCH | 200mW | 4.5mm | - | TRIMMER | - | 3364W | Not | J Lead | 0.2W | SCREW | - | 50V | - | - | 70°C | Top Adjustment | 1 | Linear | VERTICAL | 260 deg | - | - | 1.4986mm | - | No SVHC | ROHS3 Compliant | - | ||
![]() 3006P-1-253ZLF Bourns Inc. | In Stock | - | Datasheet | 7 Weeks | - | - | Panel Mount, Through Hole | - | - | - | 3 | 1.133981g | Cermet | - | Tube | 2005 | Trimpot® 3006 - Sealed | Rectangular - 0.250 x 0.190 Facex0.750L 6.35mmx4.83mmx19.05mm | ±10% | e3 | yes | Active | 1 (Unlimited) | - | Pin | - | ±100ppm/°C | 25kOhm | Matte Tin (Sn) | 125°C | -55°C | - | - | 0.75W 3/4W | - | 750mW | - | - | 750mW | 7.92mm | Trimmer Pot | TRIMMER | - | 3006P | Not | PC Pins | 0.75W | - | - | 400V | 0.51 mm | 7519 | - | Side Adjustment | 15 | - | - | 5400 deg | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() 3224G-1-205E Bourns Inc. | In Stock | - | Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | - | - | - | - | - | Cermet | - | Tape & Reel (TR) | 2007 | Trimpot® 3224 - Sealed | Rectangular - 0.181 x 0.138 Face x 0.154 H 4.60mmx3.50mmx3.90mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 3 | Gull Wing | - | ±100ppm/°C | 2MOhm | Matte Tin (Sn) | 150°C | -65°C | Cermet, Potentiometer | - | 0.25W 1/4W | - | 250mW | - | TR, EMBOSSED, 7 INCH | 250mW | 6mm | Trimmer Pot | TRIMMER | - | 3224G | Not | Gull Wing | 0.25W | SCREW | - | - | - | 1918 | 85°C | Side Adjustment | 12 | - | HORIZONTAL | 4320 deg | - | - | 3.9116mm | - | No SVHC | ROHS3 Compliant | - | ||
![]() 3386M-1-202 Bourns Inc. | In Stock | - | Datasheet | 8 Weeks | Lead, Tin | Through Hole | Through Hole | - | - | WIRE | - | 850.485694mg | Cermet | 300V | Tube | 2007 | Trimpot® 3386 - Sealed | Square - 0.375 x 0.375 Face x 0.190 H 9.53mmx9.53mmx4.83mm | ±10% | e0 | no | Active | 1 (Unlimited) | 3 | Pin | - | ±100ppm/°C | 2kOhm | Tin/Lead (Sn/Pb) | 125°C | -55°C | - | - | 0.5W 1/2W | - | 500mW | - | - | 500mW | - | Trimmer Pot | TRIMMER | not_compliant | 3386M | - | PC Pins | 0.5W | SCREW | 5.97mm | - | - | 3838 | 85°C | Top Adjustment | 1 | Linear | VERTICAL | 280 deg | - | - | 4.826mm | - | - | Non-RoHS Compliant | - | ||
![]() 3214G-1-500E Bourns Inc. | In Stock | - | - | 7 Weeks | - | Surface Mount | Surface Mount | - | - | - | - | - | Cermet | - | Tape & Reel (TR) | 2011 | Trimpot® 3214 - Sealed | Rectangular - 0.189 x 0.138 Face x 0.154 H 4.80mmx3.50mmx3.90mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 3 | Gull Wing | - | ±100ppm/°C | 50Ohm | Matte Tin (Sn) | 150°C | -65°C | Cermet, Potentiometer | - | 0.25W 1/4W | - | 250mW | - | TR, EMBOSSED, 7 INCH | 250mW | - | Trimmer Pot | TRIMMER | - | 3214G | - | Gull Wing | - | SCREW | - | - | - | 1918 | - | Side Adjustment | 5 | - | HORIZONTAL | 1800 deg | - | - | 3.5306mm | - | - | ROHS3 Compliant | - | ||
![]() 3386X-1-205T Bourns Inc. | In Stock | - | - | 9 Weeks | - | Through Hole | Through Hole | - | - | - | - | 850.485694mg | Cermet | 300V | Tube | 2007 | Trimpot® 3386 - Sealed | Square - 0.375 x 0.375 Face x 0.375 H 9.53mmx9.53mmx9.53mm | ±10% | e0 | - | Active | 1 (Unlimited) | - | PC Pin | - | ±100ppm/°C | 2MOhm | Tin/Lead (Sn/Pb) | 125°C | -55°C | - | - | 0.5W 1/2W | - | 500mW | - | - | 500mW | - | Trimmer Pot | TRIMMER | not_compliant | 3386X | - | PC Pins | 0.5W | - | 5.97mm | - | - | - | - | Side Finger Adjustment | 1 | - | - | 280 deg | - | - | 9.525mm | - | - | Non-RoHS Compliant | - | ||
![]() 3386X-1-101T Bourns Inc. | In Stock | - | - | 9 Weeks | - | Through Hole | Through Hole | - | - | - | - | 850.485694mg | Cermet | 300V | Tube | 2007 | Trimpot® 3386 - Sealed | Square - 0.375 x 0.375 Face x 0.375 H 9.53mmx9.53mmx9.53mm | ±10% | e0 | - | Active | 1 (Unlimited) | - | PC Pin | - | ±100ppm/°C | 100Ohm | Tin/Lead (Sn/Pb) | 125°C | -55°C | - | - | 0.5W 1/2W | - | 500mW | - | - | 500mW | - | Trimmer Pot | TRIMMER | not_compliant | 3386X | - | PC Pins | 0.5W | - | 5.97mm | - | - | - | - | Side Finger Adjustment | 1 | - | - | 280 deg | - | - | 9.525mm | - | - | Non-RoHS Compliant | - |