- Adjustment Type
- Base Part Number
- Factory Lead Time
- Max Operating Temperature
- Military Standard
- Min Operating Temperature
- Moisture Sensitivity Level (MSL)
- Mount
- Mounting Type
- Number of Turns
- Packaging
- Part Status
Attribute column
Manufacturer
Bourns Trimmer Potentiometers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Terminal Shape | Weight | Resistive Material | Operating Temperature (Max.) | Operating Temperature (Min.) | Voltage Rated | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Color | Power (Watts) | HTS Code | Power Rating | Voltage - Rated DC | Packing Method | Max Power Dissipation | Depth | Construction | Resistor Type | Reach Compliance Code | Base Part Number | Military Standard | Reference Standard | Termination Style | Voltage - Rated AC | Rated Power Dissipation (P) | Actuator Type | Lead Length | Working Voltage | Lead Diameter | Size Code | Rated Temperature | Adjustment Type | Number of Turns | Taper | Actuator Orientation | Rotation Angle | Ganging Number | Height | Length | Width | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 3299W-1-205LF Bourns Inc. | In Stock | - | Datasheet | 7 Weeks | Tin | PCB, Panel, Through Hole | Through Hole | WIRE | 992.233309mg | Cermet | - | - | 300V | Tube | 2005 | Trimpot® 3299 - Sealed | Rectangular - 0.375 x 0.240 Face x 0.395 H 9.53mmx6.10mmx10.03mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 3 | Pin | - | ±100ppm/°C | 2MOhm | - | 125°C | -55°C | - | Blue | 0.5W 1/2W | - | 500mW | 500V | - | 500mW | 6.1mm | Trimmer Pot | TRIMMER | - | 3299W | Not | - | PC Pins | - | 0.5W | SCREW | 6.22mm | - | 0.51 mm | 3824 | 70°C | Top Adjustment | 25 | Linear | VERTICAL | 9000 deg | - | 9.525mm | - | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 3296X-1-501 Bourns Inc. | In Stock | - | - | 7 Weeks | Lead, Tin | Panel, Through Hole | Through Hole | WIRE | 850.485694mg | Cermet | - | - | - | Tube | 2007 | Trimpot® 3296 - Sealed | Rectangular - 0.395 x 0.190 Face x 0.395 H 10.03mmx4.83mmx10.03mm | ±10% | e0 | no | Active | Not Applicable | 3 | Pin | EAR99 | ±100ppm/°C | 500Ohm | Tin/Lead (Sn/Pb) | 125°C | -55°C | - | Blue | 0.5W 1/2W | 8533.40.80.50 | 500mW | - | - | 500mW | 4.83mm | Multi-Turn | TRIMMER | - | 3296X | Not | - | PC Pins | - | 0.5W | SCREW | 6.4mm | 300V | 0.51 mm | - | 70°C | Side Adjustment | 25 | Linear | HORIZONTAL | - | 1 | 10.033mm | - | - | 5.59mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() 3362M-1-105LF Bourns Inc. | In Stock | - | - | 7 Weeks | - | Through Hole | Through Hole | WIRE | 566.990462mg | Cermet | - | - | - | Tube | 2007 | Trimpot® 3362 - Sealed | Rectangular - 0.275 x 0.260 Face x 0.275 H 6.99mmx6.60mmx6.99mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 3 | Pin | EAR99 | ±100ppm/°C | 1MOhm | Matte Tin (Sn) | 125°C | -55°C | - | Blue | 0.5W 1/2W | 8533.40.80.50 | 500mW | - | - | 500mW | - | Trimmer Pot | TRIMMER | - | 3362M | - | - | PC Pins | - | 0.5W | SCREW | 5.46mm | - | 0.46 mm | 2628 | 70°C | Side Adjustment | 1 | - | HORIZONTAL | 240 deg | - | 6.985mm | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() TC33X-2-302E Bourns Inc. | In Stock | - | - | 18 Weeks | - | Surface Mount | Surface Mount | WRAPAROUND | - | Cermet | - | - | - | Tape & Reel (TR) | 2005 | Trimpot® TC33 - Open Frame | Rectangular - 0.150 x 0.142 Face x 0.047 H 3.80mmx3.60mmx1.20mm | ±25% | e3 | yes | Active | 1 (Unlimited) | 3 | SMD/SMT | EAR99 | ±250ppm/°C | 3kOhm | Tin (Sn) - with Nickel (Ni) barrier | 100°C | -40°C | Cermet, Potentiometer | - | 0.1W 1/10W | - | 100mW | - | TR, EMBOSSED, 7 INCH | 100mW | 3.8mm | - | TRIMMER | - | TC33X | Not | - | J Lead | - | - | SCREW | - | - | - | - | 70°C | Top Adjustment | 1 | - | VERTICAL | - | - | 1.1938mm | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() 3057J-1-102 Bourns Inc. | In Stock | - | - | 8 Weeks | - | Chassis Mount, Panel | Chassis Mount | - | 2.834952g | Wirewound | - | - | - | Bulk | 2010 | Trimpot® 3057 - Sealed | Rectangular - 0.315 x 0.190 Facex1.250L 8.00mmx4.83mmx31.75mm | ±5% | e4 | yes | Active | 1 (Unlimited) | 3 | Solder | EAR99 | ±50ppm/°C | 1kOhm | Gold (Au) | 150°C | -55°C | - | - | - | 8533.31.00.00 | 1W | - | - | 1W | - | - | POTENTIOMETER | - | 3057J | - | - | Solder Hook | - | 1W | SCREW | - | - | 0.71 mm | - | 70°C | Side Adjustment | 22 | - | HORIZONTAL | 7920 deg | 1 | 8.001mm | - | - | - | No | - | Non-RoHS Compliant | - | ||
![]() 3290P-1-200 Bourns Inc. | In Stock | - | - | 9 Weeks | - | PCB, Through Hole | Through Hole | - | 708.738078mg | Wirewound | - | - | - | Tube | 2010 | Trimpot® 3290 - Sealed | Rectangular - 0.375 x 0.150 Face x 0.150 H 9.53mmx3.81mmx3.81mm | ±5% | e4 | yes | Active | 1 (Unlimited) | 3 | PC Pin | EAR99 | ±50ppm/°C | 20Ohm | Gold (Au) | 150°C | -65°C | - | - | - | 8533.31.00.00 | 1W | - | - | 1W | - | - | TRIMMER | - | 3290P | - | - | PC Pins | - | 1W | SCREW | 8mm | - | 0.51 mm | - | 85°C | Side Adjustment | 25 | Linear | HORIZONTAL | 9000 deg | 1 | 3.81mm | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() 3362M-1-500LF Bourns Inc. | In Stock | - | - | 8 Weeks | Tin | Through Hole | Through Hole | WIRE | 566.990462mg | Cermet | - | - | - | Tube | 2007 | Trimpot® 3362 - Sealed | Rectangular - 0.275 x 0.260 Face x 0.275 H 6.99mmx6.60mmx6.99mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 3 | Pin | EAR99 | ±100ppm/°C | 50Ohm | - | 125°C | -55°C | - | - | 0.5W 1/2W | 8533.40.80.50 | 500mW | - | - | 500mW | - | Trimmer Pot | TRIMMER | - | 3362M | - | - | PC Pins | - | 0.5W | SCREW | 5.46mm | - | 0.46 mm | 2628 | 70°C | Side Adjustment | 1 | - | HORIZONTAL | 240 deg | - | 6.985mm | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 3059Y-1-502LF Bourns Inc. | In Stock | - | - | 8 Weeks | - | Chassis Mount, PCB, Panel, Through Hole | Chassis Mount | WIRE | 2.834952g | Cermet | - | - | 400V | Tube | 2005 | Trimpot® 3059 - Sealed | Rectangular - 0.315 x 0.190 Facex1.250L 8.00mmx4.83mmx31.75mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 3 | Pin | EAR99 | ±100ppm/°C | 5kOhm | Matte Tin (Sn) | 150°C | -55°C | - | Blue | - | 8533.40.80.50 | 1W | - | - | 1W | 4.83mm | - | TRIMMER | - | 3059Y | Not | - | PC Pins | 400V | 1W | SCREW | 12.7mm | - | 0.71 mm | - | 70°C | Side Adjustment | 22 | Linear | HORIZONTAL | 7920 deg | 1 | - | - | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 3266X-1-501LF Bourns Inc. | In Stock | - | - | 6 Weeks | - | PCB, Through Hole | Through Hole | - | 425.242847mg | Cermet | - | - | 300V | Tube | 2005 | Trimpot® 3266 - Sealed | Rectangular - 0.250 x 0.170 Face x 0.270 H 6.35mmx4.31mmx6.85mm | ±10% | - | - | Active | 1 (Unlimited) | - | Pin | - | ±100ppm/°C | 500Ohms | - | 150°C | -55°C | Cermet | Blue | 0.25W 1/4W | - | 250mW | 300V | - | 250mW | 4.5mm | - | - | - | 3266X | Not | - | PC Pins | 300V | - | - | - | - | 500 μm | - | - | Side Adjustment | 12 | Linear | - | - | - | 7.239mm | 7.73mm | 4.4958mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() RJR24FW105P Bourns Inc. | In Stock | - | Datasheet | 16 Weeks | - | Through Hole | Chassis Mount | WIRE | 708.738078mg | Cermet | - | - | 300V | Tube | 2012 | Trimpot® RJ24/RJR24-Sealed | Rectangular - 0.375 x 0.190 Face x 0.395 H 9.53mmx4.83mmx10.03mm | ±10% | e0 | no | Active | 1 (Unlimited) | 3 | Pin | EAR99 | ±100ppm/°C | 1MOhm | Tin/Lead (Sn/Pb) | 150°C | -55°C | - | - | 0.5W 1/2W | 8533.40.80.50 | 500mW | - | - | - | 4.83mm | Trimmer Pot | TRIMMER | - | RJR24 | MIL-PRF-39035 | - | PC Pins | - | 0.5W | SCREW | 6.4mm | - | 0.51 mm | 3819 | 85°C | Top Adjustment | 25 | - | VERTICAL | 9000 deg | - | 10.03mm | - | - | - | No | - | Non-RoHS Compliant | - | ||
![]() RJR26FP504P Bourns Inc. | In Stock | - | Datasheet | 12 Weeks | - | Through Hole | Through Hole | WIRE | 425.242847mg | Cermet | - | - | 200V | Tube | 2010 | Trimpot® RJ26/RJR26-Sealed | Rectangular - 0.250 x 0.185 Face x 0.185 H 6.35mmx4.70mmx4.70mm | ±10% | e0 | no | Active | 1 (Unlimited) | 3 | PC Pin | EAR99 | ±100ppm/°C | 500kOhm | Tin/Lead (Sn/Pb) | 150°C | -65°C | - | - | 0.25W 1/4W | 8533.40.80.50 | 250mW | - | - | 250mW | - | - | TRIMMER | not_compliant | RJR26 | - | MIL-PRF-39035 | PC Pins | - | 0.25W | SCREW | 4.78mm | - | 0.46 mm | 2517 | 85°C | Side Adjustment | 12 | Linear | HORIZONTAL | 4320 deg | - | 4.318mm | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() RJ24FL254 Bourns Inc. | In Stock | - | Datasheet | 9 Weeks | - | Through Hole | Chassis Mount | FLEXIBLE WIRE | - | Cermet | 150°C | -55°C | - | Tube | 2012 | Trimpot® RJ24/RJR24-Sealed | Rectangular - 0.375 x 0.150 Face x 0.375 H 9.53mmx3.81mmx9.53mm | ±10% | e0 | no | Active | 1 (Unlimited) | 3 | - | EAR99 | ±100ppm/°C | 250kOhm | Tin/Lead (Sn/Pb) | - | - | - | - | 0.5W 1/2W | 8533.40.80.50 | - | - | - | - | - | Trimmer Pot | TRIMMER | not_compliant | RJ24FL | - | MIL-PRF-22097 | Wire Leads | - | 0.5W | SCREW | - | - | - | 3815 | 85°C | Side Adjustment | 25 | - | HORIZONTAL | 9000 deg | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() RJ12FY502 Bourns Inc. | In Stock | - | Datasheet | 9 Weeks | - | Through Hole | Chassis Mount | WIRE | 2.83g | Cermet | - | - | - | Bulk | 2007 | Trimpot® RJ12 - Sealed | - | ±10% | e0 | no | Active | 1 (Unlimited) | 3 | Pin | EAR99 | ±100ppm/°C | 5kOhm | Tin/Lead (Sn/Pb) | 150°C | -55°C | - | - | - | 8533.40.80.50 | 1W | - | TUBE | - | 4.83mm | Rectangular | TRIMMER | not_compliant | RJ12FY | MIL-PRF-22097 | - | PC Pins | - | 1W | SCREW | - | - | 0.71 mm | - | 70°C | Side Adjustment | 22 | - | HORIZONTAL | - | - | - | 33.22mm | - | - | - | - | Non-RoHS Compliant | - | ||
![]() 3252L-1-203 Bourns Inc. | In Stock | - | - | 8 Weeks | - | Chassis Mount, Panel | Chassis Mount | FLEXIBLE WIRE | 1.842719g | Cermet | - | - | - | Bulk | 2005 | Trimpot® 3252 - Sealed | Rectangular - 0.500 x 0.187 Face x 0.500 H 12.70mmx4.75mmx12.70mm | ±10% | e0 | - | Active | 1 (Unlimited) | 3 | Wire Leads | EAR99 | ±100ppm/°C | 20kOhm | Tin/Lead (Sn90Pb10) | 150°C | -65°C | - | - | 0.75W 3/4W | 8533.40.80.50 | 750mW | - | - | 750mW | 4.75mm | - | TRIMMER | - | 3252L | Not | - | Wire Leads | - | 0.75W | SCREW | - | 400V | - | - | 85°C | Top Adjustment | 25 | - | HORIZONTAL | 9000 deg | 1 | 12.7mm | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() 3252P-1-500 Bourns Inc. | In Stock | - | - | 9 Weeks | - | Panel, Through Hole | Chassis Mount | WIRE | 1.842719g | Cermet | - | - | - | Tube | 2005 | Trimpot® 3252 - Sealed | Rectangular - 0.500 x 0.220 Face x 0.220 H 12.70mmx5.59mmx5.59mm | ±10% | e0 | no | Active | 1 (Unlimited) | 3 | Pin | EAR99 | ±100ppm/°C | 50Ohm | Tin/Lead (Sn90Pb10) | 150°C | -65°C | - | - | 0.75W 3/4W | 8533.40.80.50 | 750mW | - | - | 750mW | 13.59mm | - | TRIMMER | - | 3252P | Not | - | PC Pins | - | 0.75W | SCREW | 13.34mm | 400V | 0.71 mm | - | 85°C | Side Adjustment | 25 | - | HORIZONTAL | 9000 deg | 1 | 5.588mm | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() RJR24FP253R Bourns Inc. | In Stock | - | Datasheet | 14 Weeks | - | Through Hole | Chassis Mount | WIRE | 708.738078mg | Cermet | - | - | 300V | Tube | 2012 | Trimpot® RJ24/RJR24-Sealed | Rectangular - 0.375 x 0.190 Face x 0.190 H 9.53mmx4.83mmx4.83mm | ±10% | e0 | no | Active | 1 (Unlimited) | 3 | PC Pin | EAR99 | ±100ppm/°C | 25kOhm | Tin/Lead (Sn/Pb) | 150°C | -55°C | - | - | 0.5W 1/2W | 8533.40.80.50 | 500mW | - | - | 500mW | - | Trimmer Pot | TRIMMER | not_compliant | RJR24 | - | MIL-PRF-39035 | PC Pins | - | 0.5W | SCREW | 8.26mm | - | 0.51 mm | 3839 | 85°C | Side Adjustment | 25 | Linear | HORIZONTAL | 9000 deg | - | 4.826mm | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 3082P-45-104 Bourns Inc. | In Stock | - | Datasheet | 10 Weeks | - | Through Hole | Through Hole | WIRE | - | Cermet | 150°C | -65°C | - | Tube | 2012 | Trimpot® 3082 - Sealed | Rectangular - 0.169 x 0.115 Facex0.500L 4.30mmx2.92mmx12.70mm | ±10% | e0 | - | Active | 1 (Unlimited) | 3 | PC Pin | - | ±100ppm/°C | 100kOhm | - | - | - | - | - | 0.3W | - | - | - | - | 300mW | - | - | TRIMMER | not_compliant | 3082P | - | - | PC Pins | - | 0.3W | SCREW | 6.1mm | 400V | 0.41 mm | - | 85°C | Side Adjustment | 10 | - | HORIZONTAL | 3600 deg | 1 | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() 3082P-45-102 Bourns Inc. | In Stock | - | Datasheet | 8 Weeks | - | Through Hole | Through Hole | WIRE | - | Cermet | 150°C | -65°C | - | Tube | 2007 | Trimpot® 3082 - Sealed | Rectangular - 0.169 x 0.115 Facex0.500L 4.30mmx2.92mmx12.70mm | ±10% | e0 | - | Active | 1 (Unlimited) | 3 | PC Pin | EAR99 | ±100ppm/°C | 1kOhm | - | - | - | - | - | 0.3W | 8533.40.80.50 | - | - | - | 300mW | - | - | TRIMMER | not_compliant | 3082P | - | - | PC Pins | - | 0.3W | SCREW | 6.1mm | 400V | 0.41 mm | - | 25°C | Side Adjustment | 10 | - | HORIZONTAL | 3600 deg | 1 | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() 3314R-1-104E Bourns Inc. | In Stock | - | Datasheet | 7 Weeks | - | Surface Mount | Surface Mount | - | - | Cermet | - | - | - | Tape & Reel (TR) | 2007 | Trimpot® 3314 - Sealed | Square - 0.177 x 0.177 Face x 0.100 H 4.50mmx4.50mmx2.55mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 3 | Gull Wing | - | ±100ppm/°C | 100kOhm | Matte Tin (Sn) | 125°C | -55°C | Cermet, Potentiometer | - | 0.25W 1/4W | - | 250mW | - | TR, EMBOSSED, 7 INCH | 250mW | 6.2mm | Rectangular | TRIMMER | - | 3314R | Not | - | Gull Wing | - | 0.25W | SCREW | - | 50V | - | - | 70°C | Bottom Adjustment | 1 | - | VERTICAL | 240 deg | - | 2.54mm | - | - | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() 3006P-7-201LF Bourns Inc. | In Stock | - | Datasheet | 15 Weeks | - | Through Hole | Through Hole | - | 1.133981g | Cermet | - | - | - | Tube | 2005 | Trimpot® 3006 - Sealed | Rectangular - 0.250 x 0.190 Facex0.750L 6.35mmx4.83mmx19.05mm | ±10% | e3 | - | Active | 1 (Unlimited) | - | Pin | EAR99 | ±100ppm/°C | 200Ohm | Matte Tin (Sn) | 125°C | -55°C | - | - | 0.75W 3/4W | 8533.40.80.50 | 750mW | - | - | 750mW | 4.83mm | Trimmer Pot | TRIMMER | - | - | Not | - | PC Pins | - | 0.75W | - | 5.33mm | 400V | 0.51 mm | 7519 | - | Side Adjustment | 15 | - | - | 5400 deg | - | 6.35mm | - | - | - | - | No SVHC | ROHS3 Compliant | - |