- Adjustment Type
- Base Part Number
- Factory Lead Time
- Max Operating Temperature
- Military Standard
- Min Operating Temperature
- Moisture Sensitivity Level (MSL)
- Mount
- Mounting Type
- Number of Turns
- Packaging
- Part Status
Attribute column
Manufacturer
Bourns Trimmer Potentiometers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Terminal Shape | Weight | Resistive Material | Voltage Rated | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Color | Power (Watts) | HTS Code | Power Rating | Voltage - Rated DC | Packing Method | Max Power Dissipation | Depth | Construction | Resistor Type | Base Part Number | Military Standard | Termination Style | Voltage - Rated AC | Rated Power Dissipation (P) | Actuator Type | Lead Length | Working Voltage | Lead Diameter | Size Code | Rated Temperature | Adjustment Type | Number of Turns | Taper | Actuator Orientation | Rotation Angle | Ganging Number | Height | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 3314H-1-101 Bourns Inc. | In Stock | - | Datasheet | 7 Weeks | - | Through Hole | Through Hole | FLAT | - | Cermet | - | Tube | 2005 | Trimpot® 3314 - Sealed | Square - 0.177 x 0.177 Face x 0.100 H 4.50mmx4.50mmx2.55mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 3 | PC Pin | - | ±100ppm/°C | - | 100Ohm | Matte Tin (Sn) | 125°C | -55°C | Cermet, Potentiometer | - | 0.25W 1/4W | - | 250mW | - | - | 250mW | - | Rectangular | TRIMMER | 3314H | - | PC Pins | - | 0.25W | SCREW | - | - | - | - | 70°C | Top Adjustment | 1 | - | VERTICAL | 240 deg | - | 2.54mm | - | - | - | ROHS3 Compliant | - | ||
![]() 3314S-2-501E Bourns Inc. | In Stock | - | Datasheet | 7 Weeks | - | Surface Mount | Surface Mount | J BEND | - | Cermet | - | Tape & Reel (TR) | 2013 | Trimpot® 3314 - Sealed | Rectangular - 0.197 x 0.177 Face x 0.221 H 5.01mmx4.50mmx5.61mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 3 | SMD/SMT | EAR99 | ±100ppm/°C | - | 500Ohm | Matte Tin (Sn) | 125°C | -55°C | Cermet, Potentiometer | - | 0.25W 1/4W | 8533.40.80.50 | 250mW | - | TR, EMBOSSED, 7 INCH | 250mW | 4.95mm | - | TRIMMER | 3314S | Not | J Lead | - | 0.25W | SCREW | - | - | - | 2022 | 70°C | Side Adjustment | 1 | - | VERTICAL | 240 deg | - | 5.6134mm | - | - | - | ROHS3 Compliant | - | ||
![]() 3386X-1-203T Bourns Inc. | In Stock | - | - | 9 Weeks | Lead, Tin | Through Hole | Through Hole | - | 850.485694mg | Cermet | 300V | Tube | 2007 | Trimpot® 3386 - Sealed | Square - 0.375 x 0.375 Face x 0.375 H 9.53mmx9.53mmx9.53mm | ±10% | e0 | - | Active | 1 (Unlimited) | - | Pin | - | ±100ppm/°C | - | 20kOhm | Tin/Lead (Sn/Pb) | 125°C | -55°C | - | - | 0.5W 1/2W | - | 500mW | - | - | 500mW | 10.41mm | Trimmer Pot | TRIMMER | 3386X | Not | PC Pins | - | 0.5W | - | 5.97mm | - | - | - | - | Side Finger Adjustment | 1 | - | - | 280 deg | - | 9.525mm | - | - | - | Non-RoHS Compliant | - | ||
![]() RJ26FX501 Bourns Inc. | In Stock | - | Datasheet | 11 Weeks | - | PCB, Through Hole | Through Hole | WIRE | 425mg | Cermet | - | Tube | 2007 | Trimpot® RJ26/RJR26-Sealed | Rectangular - 0.250 x 0.170 Face x 0.250 H 6.35mmx4.32mmx6.35mm | ±10% | e0 | no | Active | 1 (Unlimited) | 3 | Pin | EAR99 | ±100ppm/°C | - | 500Ohm | Tin/Lead (Sn/Pb) | 150°C | -65°C | - | - | 0.25W 1/4W | 8533.40.80.50 | 250mW | - | - | - | - | Trimmer Pot | TRIMMER | RJ26FX | MIL-PRF-22097 | PC Pins | - | 0.25W | SCREW | 4.78mm | - | 0.46 mm | 2517 | 85°C | Side Adjustment | 12 | - | HORIZONTAL | 4320 deg | - | - | - | No | No SVHC | Non-RoHS Compliant | - | ||
![]() 3364X-1-501E Bourns Inc. | In Stock | - | Datasheet | 15 Weeks | - | Surface Mount | Surface Mount | WRAPAROUND | 564mg | Cermet | - | Tape & Reel (TR) | 2007 | Trimpot® 3364 - Open Frame | Rectangular - 0.177 x 0.150 Face x 0.059 H 4.50mmx3.80mmx1.50mm | ±25% | e3 | yes | Obsolete | 1 (Unlimited) | 3 | SMD/SMT | - | ±250ppm/°C | - | 500Ohm | Matte Tin (Sn) | 100°C | -40°C | Cermet, Potentiometer | Silver | 0.2W 1/5W | - | 200mW | - | TR, EMBOSSED, 7 INCH | 200mW | 4.5mm | - | TRIMMER | 3364X | Not | J Lead | - | 0.2W | SCREW | - | - | - | - | 70°C | Top Adjustment | 1 | - | VERTICAL | 260 deg | - | 1.4986mm | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() 3314H-1-201 Bourns Inc. | In Stock | - | Datasheet | 7 Weeks | - | Through Hole | Through Hole | FLAT | - | Cermet | - | Tube | 2005 | Trimpot® 3314 - Sealed | Square - 0.177 x 0.177 Face x 0.100 H 4.50mmx4.50mmx2.55mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 3 | PC Pin | - | ±100ppm/°C | - | 200Ohm | Matte Tin (Sn) | 125°C | -55°C | Cermet, Potentiometer | - | 0.25W 1/4W | - | 250mW | - | - | 250mW | - | Rectangular | TRIMMER | 3314H | - | PC Pins | - | 0.25W | SCREW | - | - | - | - | 70°C | Top Adjustment | 1 | - | VERTICAL | 240 deg | - | 2.54mm | - | - | - | ROHS3 Compliant | - | ||
![]() 3223W-1-101E Bourns Inc. | In Stock | - | Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | WRAPAROUND | 283mg | Cermet | 300V | Tape & Reel (TR) | 2007 | Trimpot® 3223 - Sealed | Rectangular - 0.154 x 0.125 Face x 0.164 H 3.90mmx3.18mmx4.16mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 3 | J-Hook | - | ±100ppm/°C | - | 100Ohm | Matte Tin (Sn) | 150°C | -65°C | Cermet, Potentiometer | Natural | 0.125W 1/8W | - | 125mW | - | TR, EMBOSSED, 7 INCH | 125mW | 3.52mm | Trimmer Pot | TRIMMER | 3223W | Not | J Lead | - | 0.125W | SCREW | - | - | - | 1512 | 70°C | Top Adjustment | 11 | Linear | VERTICAL | 3960 deg | - | 4.1656mm | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() 3252W-1-500 Bourns Inc. | In Stock | - | Datasheet | 8 Weeks | - | Panel, Through Hole | Chassis Mount | WIRE | 1.842719g | Cermet | - | Tube | 2005 | Trimpot® 3252 - Sealed | Rectangular - 0.500 x 0.220 Face x 0.500 H 12.70mmx5.59mmx12.70mm | ±10% | e0 | no | Active | 1 (Unlimited) | 3 | Pin | EAR99 | ±100ppm/°C | - | 50Ohm | Tin/Lead (Sn90Pb10) | 150°C | -65°C | - | - | 0.75W 3/4W | 8533.40.80.50 | 750mW | - | - | 750mW | 5.59mm | - | TRIMMER | 3252W | Not | PC Pins | - | 0.75W | SCREW | 13.34mm | 400V | 0.71 mm | - | 85°C | Top Adjustment | 25 | - | VERTICAL | 9000 deg | 1 | 12.7mm | - | - | - | Non-RoHS Compliant | - | ||
![]() 3250L-1-502 Bourns Inc. | In Stock | - | - | 8 Weeks | - | Chassis Mount, Panel | Chassis Mount | FLEXIBLE WIRE | 1.700971g | Wirewound | - | Bulk | 2012 | Trimpot® 3250 - Sealed | Rectangular - 0.500 x 0.187 Face x 0.500 H 12.70mmx4.75mmx12.70mm | ±5% | e4 | yes | Active | 1 (Unlimited) | 3 | Wire Leads | EAR99 | ±50ppm/°C | - | 5kOhm | Silver (Ag) | 150°C | -65°C | - | - | - | 8533.31.00.00 | 1W | - | - | 1W | - | Square | TRIMMER | 3250L | - | Wire Leads | - | 1W | SCREW | 152.4mm | - | - | - | 85°C | Top Adjustment | 25 | Linear | HORIZONTAL | 9000 deg | 1 | 12.7mm | - | No | - | ROHS3 Compliant | - | ||
![]() 3313S-2-103E Bourns Inc. | In Stock | - | - | 8 Weeks | - | Surface Mount | Surface Mount | WRAPAROUND | - | Cermet | - | Tape & Reel (TR) | 2011 | Trimpot® 3313 - Sealed | Rectangular - 0.142 x 0.159 Face x 0.211 H 3.61mmx4.05mmx5.35mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 3 | SMD/SMT | - | ±100ppm/°C | - | 10kOhm | Matte Tin (Sn) | 125°C | -55°C | - | - | 0.125W 1/8W | - | 100mW | - | TR, EMBOSSED, 7 INCH | 125mW | 3.71mm | - | TRIMMER | 3313S | Not | J Lead | - | - | SCREW | - | - | - | - | 70°C | Side Adjustment | 1 | - | VERTICAL | 250 deg | - | 5.207mm | - | - | - | ROHS3 Compliant | - | ||
![]() 3266X-1-503LF Bourns Inc. | In Stock | - | Datasheet | 6 Weeks | - | PCB, Through Hole | Through Hole | WIRE | 425.242847mg | Cermet | - | Tube | 2006 | Trimpot® 3266 - Sealed | Rectangular - 0.250 x 0.170 Face x 0.270 H 6.35mmx4.31mmx6.85mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 3 | Pin | - | ±100ppm/°C | - | 50kOhm | Matte Tin (Sn) | 150°C | -55°C | - | Blue | 0.25W 1/4W | - | 250mW | 300V | - | 250mW | 4.5mm | Multi-Turn | TRIMMER | 3266X | Not | PC Pins | 300V | 0.25W | SCREW | - | - | 500 μm | - | 70°C | Side Adjustment | 12 | Linear | HORIZONTAL | - | 1 | 6.858mm | 5.59mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 3266W-1-502 Bourns Inc. | In Stock | - | Datasheet | 7 Weeks | - | PCB, Through Hole | Through Hole | WIRE | 425.242847mg | Cermet | - | Tube | 2006 | Trimpot® 3266 - Sealed | Rectangular - 0.250 x 0.170 Face x 0.270 H 6.35mmx4.31mmx6.85mm | ±10% | e0 | no | Active | 1 (Unlimited) | 3 | Pin | - | ±100ppm/°C | Potentiometer | 5kOhm | Tin/Lead (Sn/Pb) | 150°C | -55°C | - | Blue | 0.25W 1/4W | - | 250mW | 500V | - | 250mW | 4.5mm | Multi-Turn | - | 3266W | Not | PC Pins | - | 0.25W | - | - | - | - | - | 70°C | Top Adjustment | 12 | Linear | VERTICAL | - | 1 | 7.239mm | 5.59mm | No | No SVHC | Non-RoHS Compliant | Lead Free | ||
![]() 3386X-EY5-504LF Bourns Inc. | In Stock | - | - | 9 Weeks | Tin | Through Hole | Through Hole | WIRE | 850.485694mg | Cermet | 300V | Tube | 2007 | Trimpot® 3386 - Sealed | Square - 0.375 x 0.375 Face x 0.375 H 9.53mmx9.53mmx9.53mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 3 | Pin | EAR99 | ±100ppm/°C | - | 500kOhm | - | 125°C | -55°C | - | - | 0.5W 1/2W | 8533.40.80.50 | 500mW | - | - | 500mW | - | Trimmer Pot | TRIMMER | 3386X | - | PC Pins | - | 0.5W | SCREW | 5.97mm | - | - | - | 85°C | Side Adjustment | 1 | - | HORIZONTAL | 280 deg | - | 9.525mm | - | - | - | ROHS3 Compliant | - | ||
![]() 3362Z-1-105LF Bourns Inc. | In Stock | - | - | 8 Weeks | Tin | Through Hole | Through Hole | WIRE | 566.990462mg | Cermet | - | Tube | 2007 | Trimpot® 3362 - Sealed | Rectangular - 0.275 x 0.260 Face x 0.275 H 6.99mmx6.60mmx6.99mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 3 | Pin | - | ±100ppm/°C | - | 1MOhm | - | 125°C | -55°C | - | - | 0.5W 1/2W | - | 500mW | - | - | 500mW | - | Trimmer Pot | TRIMMER | 3362Z | - | PC Pins | - | 0.5W | SCREW | 5.46mm | - | 0.46 mm | 2628 | 70°C | Side Adjustment | 1 | - | HORIZONTAL | 240 deg | - | 6.985mm | - | - | - | ROHS3 Compliant | - | ||
![]() 3386X-1-205TLF Bourns Inc. | In Stock | - | - | 9 Weeks | Tin | Through Hole | Through Hole | - | 850.485694mg | Cermet | 300V | Tube | 2007 | Trimpot® 3386 - Sealed | Square - 0.375 x 0.375 Face x 0.375 H 9.53mmx9.53mmx9.53mm | ±10% | e3 | - | Active | 1 (Unlimited) | - | Pin | EAR99 | ±100ppm/°C | - | 2MOhm | - | 125°C | -55°C | - | - | 0.5W 1/2W | 8533.40.80.50 | 500mW | - | - | 500mW | - | Trimmer Pot | TRIMMER | 3386X | - | PC Pins | - | 0.5W | - | 5.97mm | - | - | - | - | Side Finger Adjustment | 1 | - | - | 280 deg | - | 9.525mm | - | - | - | ROHS3 Compliant | - | ||
![]() 3296W-1-473LF Bourns Inc. | In Stock | - | - | 7 Weeks | - | PCB, Through Hole | Through Hole | WIRE | 850.485694mg | Cermet | - | Tube | 2007 | Trimpot® 3296 - Sealed | Rectangular - 0.375 x 0.190 Face x 0.395 H 9.53mmx4.83mmx10.03mm | ±10% | e3 | yes | Active | Not Applicable | 3 | Pin | EAR99 | ±100ppm/°C | - | 47kOhm | Matte Tin (Sn) | 125°C | -55°C | - | - | 0.5W 1/2W | 8533.40.80.50 | 500mW | - | - | 500mW | 4.83mm | - | TRIMMER | 3296W | Not | PC Pins | - | 0.5W | SCREW | - | - | - | - | 70°C | Top Adjustment | 25 | Linear | VERTICAL | - | - | 10.033mm | - | No | No SVHC | ROHS3 Compliant | - | ||
![]() 3009Y-1-102LF Bourns Inc. | In Stock | - | - | 8 Weeks | Tin | Panel, Through Hole | Through Hole | WIRE | 1.417476g | Cermet | - | Tube | 2007 | Trimpot® 3009 - Sealed | Rectangular- 0.354 x 0.190 Facex0.750L 8.98mmx4.83mmx19.05mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 3 | Pin | - | ±100ppm/°C | - | 1kOhm | - | 150°C | -55°C | - | Blue | 0.75W 3/4W | - | 750mW | - | - | 750mW | 4.83mm | - | TRIMMER | 3009Y | Not | PC Pins | - | 0.75W | SCREW | 5.33mm | 400V | 0.51 mm | - | 70°C | Side Adjustment | 15 | Linear | HORIZONTAL | 5400 deg | 1 | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() TC33X-2-103G Bourns Inc. | In Stock | - | - | 18 Weeks | - | Surface Mount | Surface Mount | WRAPAROUND | - | Cermet | - | Tape & Reel (TR) | 2011 | Trimpot® TC33 - Open Frame | Rectangular - 0.150 x 0.142 Face x 0.047 H 3.80mmx3.60mmx1.20mm | ±25% | e3 | yes | Active | 1 (Unlimited) | 3 | SMD/SMT | - | ±250ppm/°C | - | 10kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | 100°C | -40°C | Cermet, Potentiometer | - | 0.1W 1/10W | - | 100mW | - | - | 100mW | 3.8mm | Trimmer Pot | TRIMMER | TC33X | Not | J Lead | - | - | SCREW | - | 50V | - | - | 70°C | Top Adjustment | 1 | - | VERTICAL | - | - | 1.1938mm | - | No | - | ROHS3 Compliant | - | ||
![]() 3386P-1-101 Bourns Inc. | In Stock | - | - | 7 Weeks | - | Through Hole | Through Hole | WIRE | 845mg | Cermet | 300V | Tube | 2007 | Trimpot® 3386 - Sealed | Square - 0.375 x 0.375 Face x 0.190 H 9.53mmx9.53mmx4.83mm | ±10% | e0 | no | Active | 1 (Unlimited) | 3 | Pin | - | ±100ppm/°C | - | 100Ohm | Tin/Lead (Sn/Pb) | 125°C | -55°C | - | Blue | 0.5W 1/2W | - | 500mW | 300V | - | 500mW | 9.53mm | Trimmer Pot | TRIMMER | 3386P | Not | PC Pins | - | 0.5W | SCREW | 5.97mm | - | - | 3838 | 85°C | Top Adjustment | 1 | Linear | VERTICAL | 280 deg | - | 4.826mm | - | - | No SVHC | Non-RoHS Compliant | Contains Lead | ||
![]() 3339S-1-204 Bourns Inc. | In Stock | - | Datasheet | 9 Weeks | - | PCB, Through Hole | Through Hole | WIRE | 566.990462mg | Cermet | - | Tube | 2007 | Trimpot® 3339 - Sealed | Rectangular - 0.375 x 0.320 Face x 0.375 H 9.53mmx8.13mmx9.53mm | ±10% | e0 | no | Active | 1 (Unlimited) | 3 | Pin | EAR99 | ±100ppm/°C | - | 200kOhm | Tin/Lead (Sn90Pb10) | 150°C | -55°C | - | - | 0.5W 1/2W | - | 500mW | - | - | 500mW | 8mm | - | TRIMMER | 3339S | Not | PC Pins | - | 0.5W | SCREW | - | 300V | - | - | 85°C | Side Adjustment | 4 | Linear | HORIZONTAL | - | 1 | 9.525mm | - | - | - | Non-RoHS Compliant | - |