- Adjustment Type
- Base Part Number
- Factory Lead Time
- Max Operating Temperature
- Military Standard
- Min Operating Temperature
- Moisture Sensitivity Level (MSL)
- Mount
- Mounting Type
- Number of Turns
- Packaging
- Part Status
Attribute column
Manufacturer
Bourns Trimmer Potentiometers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Terminal Shape | Weight | Resistive Material | Voltage Rated | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Color | Power (Watts) | HTS Code | Power Rating | Voltage - Rated DC | Packing Method | Max Power Dissipation | Depth | Construction | Resistor Type | Reach Compliance Code | Base Part Number | Military Standard | Termination Style | Voltage - Rated AC | Rated Power Dissipation (P) | Actuator Type | Lead Length | Working Voltage | Lead Diameter | Size Code | Rated Temperature | Adjustment Type | Number of Turns | Taper | Actuator Orientation | Rotation Angle | Ganging Number | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 3362S-1-103 Bourns Inc. | In Stock | - | - | 7 Weeks | - | Through Hole | Through Hole | - | WIRE | 566.990462mg | Cermet | - | Tube | 2005 | Trimpot® 3362 - Sealed | Rectangular - 0.275 x 0.260 Face x 0.275 H 6.99mmx6.60mmx6.99mm | ±10% | e0 | no | Active | 1 (Unlimited) | 3 | Pin | - | ±100ppm/°C | - | 10kOhm | Tin/Lead (Sn/Pb) | 125°C | -55°C | - | - | 0.5W 1/2W | - | 500mW | - | - | 500mW | 4.7mm | Trimmer Pot | TRIMMER | - | 3362S | Not | PC Pins | - | 0.5W | SCREW | 5.46mm | - | 0.46 mm | 2628 | 70°C | Side Adjustment | 1 | - | HORIZONTAL | 240 deg | - | 6.985mm | - | - | - | - | Non-RoHS Compliant | - | ||
![]() 3299W-1-101LF Bourns Inc. | In Stock | - | - | 7 Weeks | - | PCB, Panel, Through Hole | Through Hole | - | WIRE | 992.233309mg | Cermet | 300V | Tube | 2005 | Trimpot® 3299 - Sealed | Rectangular - 0.375 x 0.240 Face x 0.395 H 9.53mmx6.10mmx10.03mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 3 | Pin | - | ±100ppm/°C | Potentiometer | 100Ohm | Matte Tin (Sn) | 125°C | -55°C | - | Blue | 0.5W 1/2W | - | 500mW | - | - | 500mW | 6.1mm | Trimmer Pot | - | - | 3299W | Not | PC Pins | 300V | 0.5W | - | 6.22mm | - | 0.51 mm | 3824 | 70°C | Top Adjustment | 25 | Linear | VERTICAL | 9000 deg | - | 10.033mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 3386F-1-501TLF Bourns Inc. | In Stock | - | - | 9 Weeks | - | Through Hole | Through Hole | - | - | 850.485694mg | Cermet | 300V | Tube | 2007 | Trimpot® 3386 - Sealed | Square - 0.375 x 0.375 Face x 0.190 H 9.53mmx9.53mmx4.83mm | ±10% | e3 | - | Active | 1 (Unlimited) | - | Pin | - | ±100ppm/°C | - | 500Ohm | Matte Tin (Sn) | 125°C | -55°C | - | - | 0.5W 1/2W | - | 500mW | - | - | 500mW | 9.53mm | Trimmer Pot | TRIMMER | - | 3386F | Not | PC Pins | - | 0.5W | - | 5.97mm | - | - | 3838 | - | Top Finger Adjustment | 1 | - | - | 280 deg | - | 4.826mm | - | - | No | - | ROHS3 Compliant | - | ||
![]() 3223G-1-101E Bourns Inc. | In Stock | - | Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | - | WRAPAROUND | 283mg | Cermet | 200V | Tape & Reel (TR) | 2001 | Trimpot® 3223 - Sealed | Rectangular - 0.154 x 0.125 Face x 0.154 H 3.90mmx3.18mmx3.90mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 3 | Gull Wing | - | ±100ppm/°C | - | 100Ohm | Matte Tin (Sn) | 150°C | -65°C | - | - | 0.125W 1/8W | - | 125mW | 200V | TR, EMBOSSED, 7 INCH | 125mW | 5.32mm | Trimmer Pot | TRIMMER | not_compliant | 3223G | - | Gull Wing | - | 0.125W | SCREW | - | - | - | 1512 | 70°C | Side Adjustment | 11 | - | HORIZONTAL | 3960 deg | - | 3.9116mm | - | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() 3223J-1-504E Bourns Inc. | In Stock | - | Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | - | WRAPAROUND | - | Cermet | 200V | Tape & Reel (TR) | 2007 | Trimpot® 3223 - Sealed | Rectangular - 0.154 x 0.125 Face x 0.154 H 3.90mmx3.18mmx3.90mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 3 | J-Hook | - | ±100ppm/°C | - | 500kOhm | Matte Tin (Sn) | 150°C | -65°C | - | - | 0.125W 1/8W | - | 125mW | 200V | TR, EMBOSSED, 7 INCH | 125mW | 4.47mm | Trimmer Pot | TRIMMER | - | 3223J | Not | J Lead | - | 0.125W | SCREW | - | - | - | 1512 | 70°C | Side Adjustment | 11 | - | HORIZONTAL | 3960 deg | - | 3.9116mm | - | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() 3292W-1-201 Bourns Inc. | In Stock | - | Datasheet | 8 Weeks | Lead, Tin | Panel, Through Hole | Through Hole | - | WIRE | 708.738078mg | Cermet | - | Tube | 2007 | Trimpot® 3292 - Sealed | Rectangular - 0.375 x 0.150 Face x 0.375 H 9.53mmx3.81mmx9.53mm | ±10% | e0 | no | Active | 1 (Unlimited) | 3 | Pin | EAR99 | ±100ppm/°C | - | 200Ohm | Tin/Lead (Sn/Pb) | 150°C | -65°C | - | Blue | 0.5W 1/2W | 8533.40.80.50 | 500mW | 500V | - | 500mW | 3.81mm | Trimmer Pot | TRIMMER | - | 3292W | Not | PC Pins | - | 0.5W | SCREW | 8.26mm | - | 0.51 mm | 3815 | 85°C | Top Adjustment | 25 | Linear | VERTICAL | 9000 deg | - | 9.525mm | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() 3262P-1-500LF Bourns Inc. | In Stock | - | Datasheet | 10 Weeks | Tin | PCB, Through Hole | Through Hole | - | WIRE | 425.242847mg | Cermet | - | Tube | 2007 | Trimpot® 3262 - Sealed | Rectangular - 0.250 x 0.185 Face x 0.185 H 6.35mmx4.70mmx4.70mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 3 | Pin | EAR99 | ±100ppm/°C | - | 50Ohm | - | 150°C | -65°C | - | Blue | 0.25W 1/4W | 8533.40.80.50 | 250mW | - | - | 250mW | - | Trimmer Pot | TRIMMER | - | 3262P | - | PC Pins | - | 0.25W | SCREW | 4.78mm | - | 0.46 mm | 2525 | 85°C | Side Adjustment | 12 | Linear | HORIZONTAL | 4320 deg | - | 4.699mm | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() 3314S-1-205E Bourns Inc. | In Stock | - | - | 7 Weeks | - | Surface Mount | Surface Mount | SMD/SMT | J BEND | 283mg | Cermet | - | Tape & Reel (TR) | 2007 | Trimpot® 3314 - Sealed | Rectangular - 0.197 x 0.177 Face x 0.221 H 5.01mmx4.50mmx5.61mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 3 | - | - | ±100ppm/°C | - | 2MOhm | Matte Tin (Sn) | 125°C | -55°C | Cermet, Potentiometer | - | 0.25W 1/4W | - | 250mW | - | TR, EMBOSSED, 7 INCH | - | - | - | TRIMMER | - | - | - | J Lead | - | 0.25W | SCREW | - | - | - | 2022 | 70°C | Side Adjustment | 1 | - | VERTICAL | 240 deg | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() 3006W-1-204LF Bourns Inc. | In Stock | - | Datasheet | 8 Weeks | - | Panel, Through Hole | Through Hole | - | WIRE | 1.133981g | Cermet | - | Tube | 2006 | Trimpot® 3006 - Sealed | Rectangular - 0.250 x 0.190 Facex0.750L 6.35mmx4.83mmx19.05mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 3 | Pin | EAR99 | ±100ppm/°C | - | 200kOhm | Matte Tin (Sn) | 125°C | -55°C | - | Blue | 0.75W 3/4W | 8533.40.80.50 | 750mW | - | - | - | 5.08mm | Trimmer Pot | TRIMMER | - | 3006W | Not | PC Pins | - | 0.75W | SCREW | 5.33mm | 400V | 0.51 mm | 7519 | 70°C | Side Adjustment | 15 | Linear | HORIZONTAL | 5400 deg | - | 6.35mm | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() 3290H-1-502 Bourns Inc. | In Stock | - | Datasheet | 11 Weeks | - | Panel, Through Hole | Through Hole | - | - | 708.738078mg | Wirewound | - | Tube | 2010 | Trimpot® 3290 - Sealed | Rectangular - 0.375 x 0.150 Face x 0.375 H 9.53mmx3.81mmx9.53mm | ±5% | e4 | yes | Active | 1 (Unlimited) | 3 | Pin | EAR99 | ±50ppm/°C | - | 5kOhm | Gold (Au) | 150°C | -65°C | - | - | - | 8533.31.00.00 | 1W | - | - | 1W | 3.81mm | - | TRIMMER | - | 3290H | Not | PC Pins | - | 1W | SCREW | 8mm | - | 0.51 mm | - | 85°C | Side Adjustment | 25 | Linear | HORIZONTAL | 9000 deg | 1 | 9.525mm | - | - | No | No SVHC | ROHS3 Compliant | - | ||
![]() 3006P-7-204LF Bourns Inc. | In Stock | - | Datasheet | - | - | Through Hole | Through Hole | - | WIRE | 1.133981g | Cermet | 400V | Tube | 1999 | Trimpot® 3006 - Sealed | Rectangular - 0.250 x 0.190 Facex0.750L 6.35mmx4.83mmx19.05mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 3 | Pin | EAR99 | ±100ppm/°C | - | 200kOhm | Matte Tin (Sn) | 125°C | -55°C | - | - | 0.75W 3/4W | 8533.40.80.50 | 750mW | 400V | - | 750mW | 4.83mm | Trimmer Pot | TRIMMER | - | - | Not | PC Pins | - | 0.75W | SCREW | 5.33mm | - | 500 μm | 7519 | 70°C | Side Adjustment | 15 | - | HORIZONTAL | 5400 deg | - | 6.35mm | - | - | No | No SVHC | ROHS3 Compliant | - | ||
![]() 3292L-1-502M Bourns Inc. | In Stock | - | - | 12 Weeks | - | Panel, Wire | Panel Mount, Wire Leads | - | FLEXIBLE WIRE | 708.738078mg | Cermet | - | Bulk | 2007 | Trimpot® 3292 - Sealed | Rectangular - 0.375 x 0.150 Face x 0.375 H 9.53mmx3.81mmx9.53mm | ±10% | e0 | no | Active | 1 (Unlimited) | 3 | Wire Leads | EAR99 | ±100ppm/°C | - | 5kOhm | Tin/Lead (Sn/Pb) | 150°C | -65°C | - | - | 0.5W 1/2W | 8533.40.80.50 | 500mW | - | - | 500mW | - | Trimmer Pot | TRIMMER | not_compliant | 3292L | - | Wire Leads | - | 0.5W | SCREW | - | - | - | 3815 | 85°C | Top Adjustment | 25 | Linear | HORIZONTAL | 9000 deg | - | 9.525mm | - | - | - | - | Non-RoHS Compliant | - | ||
![]() 3006P-7-501LF Bourns Inc. | In Stock | - | Datasheet | 15 Weeks | - | Through Hole | Through Hole | - | WIRE | 1.133981g | Cermet | 400V | Tube | 2005 | Trimpot® 3006 - Sealed | Rectangular - 0.250 x 0.190 Facex0.750L 6.35mmx4.83mmx19.05mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 3 | Pin | EAR99 | ±100ppm/°C | - | 500Ohm | Matte Tin (Sn) | 125°C | -55°C | - | - | 0.75W 3/4W | 8533.40.80.50 | 750mW | 400V | - | 750mW | 4.83mm | Trimmer Pot | TRIMMER | - | - | Not | PC Pins | - | 0.75W | SCREW | 5.33mm | - | 500 μm | 7519 | 70°C | Side Adjustment | 15 | - | HORIZONTAL | 5400 deg | - | 6.35mm | - | - | No | No SVHC | ROHS3 Compliant | - | ||
![]() 3299X-1-105LF Bourns Inc. | In Stock | - | - | 7 Weeks | - | Panel, Through Hole | Through Hole | - | WIRE | 992.233309mg | Cermet | 300V | Tube | 2007 | Trimpot® 3299 - Sealed | Rectangular - 0.395 x 0.240 Face x 0.395 H 10.03mmx6.10mmx10.03mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 3 | Pin | - | ±100ppm/°C | - | 1MOhm | Matte Tin (Sn) | 125°C | -55°C | - | Blue | 0.5W 1/2W | - | 500mW | 500V | - | - | 6.1mm | Trimmer Pot | TRIMMER | - | 3299X | Not | PC Pins | - | 0.5W | SCREW | 6.22mm | - | 0.51 mm | 3824 | 70°C | Side Adjustment | 25 | Linear | HORIZONTAL | 9000 deg | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() 3386X-1-105LF Bourns Inc. | In Stock | - | - | 7 Weeks | - | PCB, Through Hole | Through Hole | - | WIRE | 850.485694mg | Cermet | 300V | Tube | 2007 | Trimpot® 3386 - Sealed | Square - 0.375 x 0.375 Face x 0.375 H 9.53mmx9.53mmx9.53mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 3 | Pin | - | ±100ppm/°C | - | 1MOhm | Matte Tin (Sn) | 125°C | -55°C | - | Blue | 0.5W 1/2W | - | 500mW | - | - | - | 4.83mm | Trimmer Pot | TRIMMER | - | 3386X | Not | PC Pins | 300V | 0.5W | SCREW | 5.97mm | - | - | - | 85°C | Side Adjustment | 1 | Linear | HORIZONTAL | 280 deg | - | 4.83mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 3266Z-1-100LF Bourns Inc. | In Stock | - | Datasheet | 38 Weeks | Tin | PCB, Through Hole | Through Hole | - | WIRE | 425.242847mg | Cermet | - | Tube | 2006 | Trimpot® 3266 - Sealed | Rectangular - 0.250 x 0.170 Face x 0.270 H 6.35mmx4.31mmx6.85mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 3 | Pin | EAR99 | ±100ppm/°C | - | 10Ohm | - | 125°C | -55°C | - | - | 0.25W 1/4W | 8533.40.80.50 | 250mW | - | - | 250mW | - | Multi-Turn | TRIMMER | not_compliant | 3266Z | - | PC Pins | - | 0.25W | SCREW | - | 300V | - | - | 70°C | Side Adjustment | 12 | Linear | HORIZONTAL | - | 1 | 6.858mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() 3386F-1-471 Bourns Inc. | In Stock | - | Datasheet | 14 Weeks | - | Through Hole | Through Hole | - | - | 850.485694mg | Cermet | 300V | Tube | 2007 | Trimpot® 3386 - Sealed | Square - 0.375 x 0.375 Face x 0.190 H 9.53mmx9.53mmx4.83mm | ±10% | - | - | Active | 1 (Unlimited) | - | PC Pin | - | ±100ppm/°C | - | 470Ohms | - | 125°C | -55°C | Cermet | - | 0.5W 1/2W | - | 500mW | - | - | 500mW | - | - | - | - | 3386F | - | PC Pins | - | - | - | - | - | - | - | - | Top Adjustment | 1 | - | - | - | - | 4.826mm | 9.525mm | 9.525mm | - | - | Non-RoHS Compliant | - | ||
![]() 3314S-3-502E Bourns Inc. | In Stock | - | - | 7 Weeks | - | Surface Mount | Surface Mount | - | J BEND | 283mg | Cermet | - | Tape & Reel (TR) | 2007 | Trimpot® 3314 - Sealed | Rectangular - 0.197 x 0.177 Face x 0.221 H 5.01mmx4.50mmx5.61mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 3 | J-Hook | EAR99 | ±100ppm/°C | - | 5kOhm | Matte Tin (Sn) | 125°C | -55°C | Cermet, Potentiometer | Natural | 0.25W 1/4W | 8533.40.80.50 | 250mW | - | TR, EMBOSSED, 7 INCH | 250mW | 4.95mm | - | TRIMMER | - | 3314S | Not | J Lead | - | 0.25W | SCREW | - | - | - | 2022 | 70°C | Side Adjustment | 1 | - | VERTICAL | 240 deg | - | 5.6134mm | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() 3269W-1-104LF Bourns Inc. | In Stock | - | - | 6 Weeks | Tin | Surface Mount | Surface Mount | SMD/SMT | - | 425mg | Cermet | - | Tube | 2006 | Trimpot® 3269 - Sealed | Rectangular - 0.250 x 0.170 Face x 0.293 H 6.35mmx4.32mmx7.44mm | ±10% | e3 | yes | Active | 2 (1 Year) | 3 | Gull Wing | EAR99 | ±100ppm/°C | - | 100kOhm | - | 150°C | -65°C | Cermet, Potentiometer | - | 0.25W 1/4W | 8533.40.80.50 | 250mW | 300V | - | 250mW | 6.36mm | Trimmer Pot | TRIMMER | - | 3269W | Not | Gull Wing | 300V | 0.25W | SCREW | - | - | - | 2517 | 85°C | Top Adjustment | 12 | Linear | VERTICAL | 4320 deg | - | 7.4422mm | - | - | No | No SVHC | ROHS3 Compliant | - | ||
![]() 3224W-1-222E Bourns Inc. | In Stock | - | Datasheet | 8 Weeks | - | Surface Mount | Surface Mount | - | - | - | Cermet | - | Tape & Reel (TR) | 2007 | Trimpot® 3224 - Sealed | Rectangular - 0.189 x 0.138 Face x 0.209 H 4.80mmx3.50mmx5.30mm | ±10% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | ±100ppm/°C | - | 2.2kOhm | - | 150°C | -65°C | Cermet, Potentiometer | - | 0.25W 1/4W | - | 250mW | - | - | 250mW | 3.9mm | - | - | - | 3224W | Not | J Lead | - | - | - | - | - | - | - | - | Top Adjustment | 12 | - | - | - | - | 5.2832mm | - | - | - | No SVHC | ROHS3 Compliant | - |