- Adjustment Type
- Base Part Number
- Factory Lead Time
- Max Operating Temperature
- Military Standard
- Min Operating Temperature
- Moisture Sensitivity Level (MSL)
- Mount
- Mounting Type
- Number of Turns
- Packaging
- Part Status
Attribute column
Manufacturer
Bourns Trimmer Potentiometers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Weight | Resistive Material | Operating Temperature (Max.) | Operating Temperature (Min.) | Voltage Rated | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Color | Power (Watts) | HTS Code | Power Rating | Voltage - Rated DC | Packing Method | Max Power Dissipation | Depth | Construction | Resistor Type | Reach Compliance Code | Base Part Number | Military Standard | Termination Style | Voltage - Rated AC | Rated Power Dissipation (P) | Actuator Type | Lead Length | Working Voltage | Insulation Resistance | Lead Diameter | Size Code | Rated Temperature | Adjustment Type | Number of Turns | Taper | Actuator Orientation | Rotation Angle | Outside Diameter | Ganging Number | Diameter | Height | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 3386F-1-100T Bourns Inc. | In Stock | - | Datasheet | 9 Weeks | - | Through Hole | Through Hole | - | - | - | 850.485694mg | Cermet | - | - | 300V | Tube | 2007 | Trimpot® 3386 - Sealed | Square - 0.375 x 0.375 Face x 0.190 H 9.53mmx9.53mmx4.83mm | ±10% | e0 | - | Active | 1 (Unlimited) | - | PC Pin | - | ±100ppm/°C | - | 10Ohm | Tin/Lead (Sn/Pb) | 125°C | -55°C | - | - | 0.5W 1/2W | - | 500mW | - | - | 500mW | - | Trimmer Pot | TRIMMER | not_compliant | 3386F | - | PC Pins | - | 0.5W | - | 5.97mm | - | - | - | 3838 | - | Top Adjustment | 1 | - | - | 280 deg | - | - | - | 4.826mm | - | - | Non-RoHS Compliant | - | ||
![]() 3386P-1-100T Bourns Inc. | In Stock | - | Datasheet | 9 Weeks | - | Through Hole | Through Hole | - | - | - | 850.485694mg | Cermet | - | - | 300V | Tube | 2007 | Trimpot® 3386 - Sealed | Square - 0.375 x 0.375 Face x 0.190 H 9.53mmx9.53mmx4.83mm | ±10% | e0 | no | Active | 1 (Unlimited) | - | Pin | - | ±100ppm/°C | - | 10Ohm | Tin/Lead (Sn/Pb) | 125°C | -55°C | - | - | 0.5W 1/2W | - | 500mW | - | - | 500mW | 9.53mm | Trimmer Pot | TRIMMER | - | 3386P | Not | PC Pins | - | 0.5W | - | 5.97mm | - | - | - | 3838 | - | Top Finger Adjustment | 1 | - | - | 280 deg | - | - | - | 4.826mm | - | - | Non-RoHS Compliant | - | ||
![]() 3314G-1-501E Bourns Inc. | 4700 |
| Datasheet | 6 Weeks | Tin | Surface Mount | Surface Mount | SMD/SMT | - | - | 283mg | Cermet | - | - | - | Cut Tape (CT) | 1999 | Trimpot® 3314 - Sealed | Square - 0.177 x 0.177 Face x 0.100 H 4.50mmx4.50mmx2.55mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 3 | Gull Wing | - | ±100ppm/°C | Potentiometer | 500Ohm | - | 125°C | -55°C | Cermet, Potentiometer | Natural | 0.25W 1/4W | - | 250mW | 300V | TR, EMBOSSED, 7 INCH | 250mW | 6.2mm | Rectangular | - | - | 3314G | Not | Gull Wing | 300V | 0.25W | - | - | - | 100MOhm | - | - | 70°C | Top Adjustment | 1 | Linear | VERTICAL | 240 deg | - | - | - | 2.55mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 3314R-2-503E Bourns Inc. | In Stock | - | - | 7 Weeks | - | Surface Mount | Surface Mount | - | - | - | - | Cermet | - | - | - | Tape & Reel (TR) | 2005 | Trimpot® 3314 - Sealed | Square - 0.177 x 0.177 Face x 0.100 H 4.50mmx4.50mmx2.55mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 3 | Gull Wing | - | ±100ppm/°C | - | 50kOhm | Matte Tin (Sn) | 125°C | -55°C | Cermet, Potentiometer | - | 0.25W 1/4W | - | 250mW | - | TR, EMBOSSED, 7 INCH | 250mW | - | Rectangular | TRIMMER | - | 3314R | - | Gull Wing | - | 0.25W | SCREW | - | 50V | - | - | - | 70°C | Bottom Adjustment | 1 | - | VERTICAL | 240 deg | - | - | - | 2.54mm | - | - | ROHS3 Compliant | - | ||
![]() 3006Y-1-100LF Bourns Inc. | In Stock | - | Datasheet | 7 Weeks | - | Through Hole | Through Hole | - | - | WIRE | 1.133981g | Cermet | - | - | - | Tube | 2005 | Trimpot® 3006 - Sealed | Rectangular - 0.250 x 0.190 Facex0.750L 6.35mmx4.83mmx19.05mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 3 | Pin | EAR99 | ±100ppm/°C | - | 10Ohm | Matte Tin (Sn) | 125°C | -55°C | - | - | 0.75W 3/4W | 8533.40.80.50 | - | - | - | 750mW | 4.83mm | Trimmer Pot | TRIMMER | - | 3006Y | Not | PC Pins | - | 0.75W | SCREW | 5.33mm | 400V | - | 0.51 mm | 7519 | 70°C | Side Adjustment | 15 | - | HORIZONTAL | 5400 deg | - | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() 3006P-7-203LF Bourns Inc. | In Stock | - | - | 14 Weeks | - | Through Hole | Through Hole | - | - | WIRE | 1.133981g | Cermet | - | - | - | Tube | 2005 | Trimpot® 3006 - Sealed | Rectangular - 0.250 x 0.190 Facex0.750L 6.35mmx4.83mmx19.05mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 3 | Pin | EAR99 | ±100ppm/°C | - | 20kOhm | Matte Tin (Sn) | 125°C | -55°C | - | - | 0.75W 3/4W | 8533.40.80.50 | 750mW | - | - | 750mW | 4.83mm | Trimmer Pot | TRIMMER | - | - | Not | PC Pins | - | 0.75W | SCREW | 5.33mm | 400V | - | 0.51 mm | 7519 | 70°C | Side Adjustment | 15 | - | HORIZONTAL | 5400 deg | - | - | - | 6.35mm | - | No SVHC | ROHS3 Compliant | - | ||
![]() 3386B-1-202 Bourns Inc. | In Stock | - | Datasheet | 7 Weeks | - | Through Hole | Through Hole | - | - | WIRE | 850.485694mg | Cermet | - | - | 300V | Tube | 2007 | Trimpot® 3386 - Sealed | Square - 0.375 x 0.375 Face x 0.375 H 9.53mmx9.53mmx9.53mm | ±10% | e0 | no | Active | 1 (Unlimited) | 3 | Pin | - | ±100ppm/°C | - | 2kOhm | Tin/Lead (Sn/Pb) | 125°C | -55°C | - | - | 0.5W 1/2W | - | 500mW | - | - | 500mW | 4.83mm | Trimmer Pot | TRIMMER | - | 3386B | Not | PC Pins | - | 0.5W | SCREW | 5.97mm | - | - | - | - | 85°C | Side Adjustment | 1 | Linear | HORIZONTAL | 280 deg | - | - | - | 9.525mm | - | - | Non-RoHS Compliant | - | ||
![]() 3006W-1-500 Bourns Inc. | In Stock | - | Datasheet | 12 Weeks | - | Panel, Through Hole | Through Hole | - | - | WIRE | 1.133981g | Cermet | - | - | - | Tube | 2005 | Trimpot® 3006 - Sealed | Rectangular - 0.250 x 0.190 Facex0.750L 6.35mmx4.83mmx19.05mm | ±10% | e0 | no | Active | 1 (Unlimited) | 3 | PC Pin | EAR99 | ±100ppm/°C | - | 50Ohm | Tin/Lead (Sn90Pb10) | 125°C | -55°C | - | - | 0.75W 3/4W | 8533.40.80.50 | 750mW | - | - | 750mW | - | Trimmer Pot | TRIMMER | not_compliant | 3006W | - | PC Pins | - | 0.75W | SCREW | 5.33mm | 400V | - | 0.51 mm | 7519 | 70°C | Side Adjustment | 15 | Linear | HORIZONTAL | 5400 deg | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() PVG5A103C03R00 Bourns Inc. | In Stock | - | - | 11 Weeks | - | Surface Mount | Surface Mount | - | - | J BEND | - | Cermet | 125°C | -55°C | - | Cut Tape (CT) | 2011 | PVG5 | Rectangular - 0.189 x 0.138 Face x 0.201 H 4.80mmx3.50mmx5.10mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 3 | - | - | ±150ppm/°C | - | 10kOhm | Tin (Sn) | - | - | - | - | 0.25W 1/4W | - | - | - | TR, 7 INCH | 250mW | - | - | TRIMMER | not_compliant | PVG5A | - | J Lead | - | 0.25W | SCREW | - | - | - | - | - | 70°C | Top Adjustment | 11 | - | VERTICAL | - | - | - | - | 5.1054mm | - | - | ROHS3 Compliant | - | ||
![]() 3362R-1-501LF Bourns Inc. | In Stock | - | - | 9 Weeks | - | - | Through Hole | - | NO | WIRE | - | Cermet | - | -55°C | - | Tube | 2007 | Trimpot® 3362 - Sealed | Rectangular - 0.275 x 0.260 Face x 0.185 H 6.99mmx6.60mmx4.70mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 3 | - | EAR99 | ±100ppm/°C | - | 500Ohm | Matte Tin (Sn) | - | - | - | - | 0.5W 1/2W | 8533.40.80.50 | - | - | - | - | - | Trimmer Pot | TRIMMER | - | 3362R | - | PC Pins | - | 0.5W | SCREW | 5.46mm | - | - | 0.46 mm | 2628 | 70°C | Top Adjustment | 1 | - | VERTICAL | 240 deg | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 3329H-1-204LF Bourns Inc. | In Stock | - | - | 8 Weeks | - | PCB, Through Hole | Through Hole | - | - | - | 566.990462mg | Cermet | - | - | 300V | Tube | 2005 | Trimpot® 3329 - Sealed | Round - 0.250Dia x 0.180 H 6.35mmx4.57mm | ±10% | - | - | Active | 1 (Unlimited) | - | Pin | - | ±100ppm/°C | - | 200kOhms | - | 150°C | -55°C | Cermet | White | 0.5W 1/2W | - | 500mW | - | - | 500mW | - | - | - | - | 3329H | Not | PC Pins | 300V | - | - | - | - | - | - | - | - | Top Adjustment | 1 | Linear | - | - | 6.35 mm | - | 6.35mm | 4.572mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 3296P-1-100LF Bourns Inc. | In Stock | - | Datasheet | 7 Weeks | - | PCB, Through Hole | Through Hole | - | - | WIRE | 850.485694mg | Cermet | - | - | - | Tube | 2007 | Trimpot® 3296 - Sealed | Rectangular - 0.375 x 0.190 Face x 0.190 H 9.53mmx4.83mmx4.83mm | ±10% | e3 | yes | Active | Not Applicable | 3 | Pin | - | ±100ppm/°C | - | 10Ohm | Matte Tin (Sn) | 125°C | -55°C | - | Blue | 0.5W 1/2W | - | 500mW | - | - | 500mW | 11.55mm | Multi-Turn | TRIMMER | - | 3296P | - | PC Pins | - | 0.5W | SCREW | 6.4mm | 300V | - | 0.51 mm | - | 70°C | Side Adjustment | 25 | Linear | HORIZONTAL | - | - | 1 | - | 4.826mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() 3386P-1-474LF Bourns Inc. | In Stock | - | - | 7 Weeks | Tin | Through Hole | Through Hole | - | - | - | - | Cermet | - | - | 300V | Tube | 2007 | Trimpot® 3386 - Sealed | Square - 0.375 x 0.375 Face x 0.190 H 9.53mmx9.53mmx4.83mm | ±10% | - | - | Active | 1 (Unlimited) | - | Pin | - | ±100ppm/°C | - | 470kOhm | - | 125°C | -55°C | - | - | 0.5W 1/2W | - | 500mW | - | - | 500mW | 9.53mm | - | - | - | 3386P | Not | PC Pins | - | - | - | - | - | - | - | - | - | Top Adjustment | 1 | - | - | - | - | - | - | 4.826mm | - | No SVHC | ROHS3 Compliant | - | ||
![]() 3250L-1-503M Bourns Inc. | In Stock | - | - | 18 Weeks | - | Panel | Panel Mount, Wire Leads | - | - | FLEXIBLE WIRE | 1.700971g | Wirewound | - | - | - | Bulk | 2012 | Trimpot® 3250 - Sealed | Rectangular - 0.500 x 0.187 Face x 0.500 H 12.70mmx4.75mmx12.70mm | ±5% | e4 | yes | Active | 1 (Unlimited) | 3 | Wire Leads | EAR99 | ±50ppm/°C | - | 50kOhm | Silver (Ag) | 150°C | -65°C | - | - | - | - | 1W | - | - | 1W | - | Square | TRIMMER | - | 3250L | - | Wire Leads | - | 1W | SCREW | 152.4mm | - | - | - | - | 85°C | Top Adjustment | 25 | - | HORIZONTAL | 9000 deg | - | 1 | - | 12.7mm | No | - | ROHS3 Compliant | - | ||
![]() 3252L-1-105 Bourns Inc. | In Stock | - | - | 8 Weeks | - | - | Chassis Mount | - | NO | FLEXIBLE WIRE | - | Cermet | 150°C | -65°C | - | Bulk | 2005 | Trimpot® 3252 - Sealed | Rectangular - 0.500 x 0.187 Face x 0.500 H 12.70mmx4.75mmx12.70mm | ±10% | e0 | no | Active | 1 (Unlimited) | 3 | - | EAR99 | ±100ppm/°C | - | 1MOhm | Tin/Lead (Sn90Pb10) | - | - | - | - | 0.75W 3/4W | 8533.40.80.50 | - | - | - | - | - | - | TRIMMER | not_compliant | 3252L | - | Wire Leads | - | 0.75W | SCREW | - | 400V | - | - | - | 85°C | Top Adjustment | 25 | - | HORIZONTAL | 9000 deg | - | 1 | - | - | - | - | Non-RoHS Compliant | - | ||
![]() 3082P-1-102LF Bourns Inc. | In Stock | - | Datasheet | 8 Weeks | - | Panel, Through Hole | Through Hole | - | - | WIRE | - | Cermet | - | - | - | Tube | 1999 | Trimpot® 3082 - Sealed | Rectangular - 0.150 x 0.115 Facex0.500L 3.80mmx2.92mmx12.70mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 3 | Pin | EAR99 | ±100ppm/°C | - | 1kOhm | Matte Tin (Sn) | 150°C | -65°C | - | - | 0.3W | 8533.40.80.50 | 335mW | - | - | 300mW | 2.5mm | - | TRIMMER | - | 3082P | Not | PC Pins | - | 0.3W | SCREW | 6.1mm | 400V | - | 0.41 mm | - | 85°C | Side Adjustment | 10 | Linear | HORIZONTAL | 3600 deg | - | 1 | - | - | No | - | ROHS3 Compliant | - | ||
![]() 3057Y-1-102 Bourns Inc. | In Stock | - | Datasheet | 11 Weeks | - | Chassis Mount, Panel, Through Hole | Chassis Mount | - | - | - | 2.834952g | Wirewound | - | - | - | Tube | 2007 | Trimpot® 3057 - Sealed | Rectangular - 0.315 x 0.190 Facex1.250L 8.00mmx4.83mmx31.75mm | ±5% | e4 | yes | Active | 1 (Unlimited) | 3 | Pin | EAR99 | ±50ppm/°C | - | 1kOhm | Gold (Au) | 150°C | -55°C | - | Blue | - | 8533.31.00.00 | 1W | - | - | 1W | 4.83mm | - | POTENTIOMETER | - | 3057Y | Not | PC Pins | - | 1W | SCREW | 12.7mm | - | - | 0.71 mm | - | 70°C | Side Adjustment | 22 | Linear | HORIZONTAL | 7920 deg | - | 1 | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 3362U-1-504R Bourns Inc. | In Stock | - | Datasheet | 7 Weeks | - | Through Hole | Through Hole | - | - | - | 566.990462mg | Cermet | - | - | - | Tape & Reel (TR) | 2007 | Trimpot® 3362 - Sealed | Rectangular - 0.275 x 0.260 Face x 0.185 H 6.99mmx6.60mmx4.70mm | ±10% | e0 | no | Active | 1 (Unlimited) | - | Pin | - | ±100ppm/°C | - | 500kOhm | Tin/Lead (Sn/Pb) | 125°C | -55°C | - | - | 0.5W 1/2W | - | 500mW | - | TR | 500mW | 6.99mm | Trimmer Pot | TRIMMER | - | 3362U | Not | PC Pins | - | 0.5W | - | - | - | - | - | 2628 | - | Top Adjustment | 1 | - | - | 240 deg | - | - | - | 4.699mm | - | - | Non-RoHS Compliant | - | ||
![]() 3224X-1-100E Bourns Inc. | In Stock | - | Datasheet | 7 Weeks | - | Surface Mount | Surface Mount | - | - | - | 283mg | Cermet | - | - | - | Tape & Reel (TR) | 2007 | Trimpot® 3224 - Sealed | Rectangular - 0.189 x 0.138 Face x 0.209 H 4.80mmx3.50mmx5.30mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 3 | Gull Wing | - | ±100ppm/°C | - | 10Ohm | Matte Tin (Sn) | 150°C | -65°C | Cermet, Potentiometer | - | 0.25W 1/4W | - | 250mW | - | TR, EMBOSSED, 7 INCH | 250mW | 5.7mm | Trimmer Pot | TRIMMER | - | 3224X | Not | Gull Wing | - | 0.25W | SCREW | - | - | - | - | 1914 | 85°C | Top Adjustment | 12 | - | VERTICAL | 4320 deg | - | - | - | 5.08mm | - | No SVHC | ROHS3 Compliant | - | ||
![]() 3299X-1-503 Bourns Inc. | In Stock | - | Datasheet | 7 Weeks | Lead, Tin | Panel, Through Hole | Through Hole | - | - | WIRE | 992.233309mg | Cermet | - | - | - | Tube | 2007 | Trimpot® 3299 - Sealed | Rectangular - 0.395 x 0.240 Face x 0.395 H 10.03mmx6.10mmx10.03mm | ±10% | e0 | no | Active | 1 (Unlimited) | 3 | Pin | EAR99 | ±100ppm/°C | - | 50kOhm | Tin/Lead (Sn90Pb10) | 125°C | -55°C | - | Blue | 0.5W 1/2W | 8533.40.80.50 | 500mW | 500V | - | 500mW | - | Trimmer Pot | TRIMMER | not_compliant | 3299X | - | PC Pins | - | 0.5W | SCREW | 6.22mm | - | - | 0.51 mm | 3824 | 70°C | Side Adjustment | 25 | Linear | HORIZONTAL | 9000 deg | - | - | - | 9.525mm | - | No SVHC | Non-RoHS Compliant | Contains Lead |