- Adjustment Type
- Base Part Number
- Factory Lead Time
- Max Operating Temperature
- Military Standard
- Min Operating Temperature
- Moisture Sensitivity Level (MSL)
- Mount
- Mounting Type
- Number of Turns
- Packaging
- Part Status
Attribute column
Manufacturer
Bourns Trimmer Potentiometers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Terminal Shape | Weight | Resistive Material | Operating Temperature (Max.) | Operating Temperature (Min.) | Voltage Rated | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Color | Power (Watts) | HTS Code | Power Rating | Voltage - Rated DC | Packing Method | Max Power Dissipation | Depth | Construction | Resistor Type | Reach Compliance Code | Base Part Number | Military Standard | Reference Standard | Termination Style | Rated Power Dissipation (P) | Actuator Type | Lead Length | Working Voltage | Lead Diameter | Size Code | Rated Temperature | Adjustment Type | Number of Turns | Taper | Actuator Orientation | Rotation Angle | Ganging Number | Diameter | Height | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 3262W-1-254 Bourns Inc. | In Stock | - | Datasheet | 10 Weeks | - | PCB, Through Hole | Through Hole | WIRE | 425.242847mg | Cermet | - | - | - | Tube | 2007 | Trimpot® 3262 - Sealed | Rectangular - 0.250 x 0.170 Face x 0.250 H 6.35mmx4.32mmx6.35mm | ±10% | e0 | no | Active | 1 (Unlimited) | 3 | Pin | EAR99 | ±100ppm/°C | 250kOhm | Tin/Lead (Sn/Pb) | 150°C | -65°C | - | Blue | 0.25W 1/4W | 8533.40.80.50 | 250mW | - | - | 250mW | - | Trimmer Pot | TRIMMER | not_compliant | 3262W | - | - | PC Pins | 0.25W | SCREW | 4.78mm | - | 0.46 mm | 2517 | 85°C | Top Adjustment | 12 | Linear | VERTICAL | 4320 deg | - | - | 6.35mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() RJ22FL501 Bourns Inc. | In Stock | - | - | 11 Weeks | - | Through Hole | Chassis Mount | FLEXIBLE WIRE | - | Cermet | 150°C | -65°C | - | Bulk | - | Trimpot® RJ22 - Sealed | Rectangular - 0.500 x 0.187 Facex0.500L 12.70mmx4.75mmx12.70mm | ±10% | e0 | no | Active | 1 (Unlimited) | 3 | - | EAR99 | ±100ppm/°C | 500Ohm | Tin/Lead (Sn/Pb) | - | - | - | - | 0.5W 1/2W | 8533.40.80.50 | - | - | - | - | - | - | TRIMMER | not_compliant | RJ22FL | - | MIL-PRF-22097 | Wire Leads | 0.5W | SCREW | - | 400V | - | - | 85°C | Side Adjustment | 25 | - | HORIZONTAL | - | 1 | - | - | - | - | Non-RoHS Compliant | - | ||
![]() 3214X-1-104E Bourns Inc. | In Stock | - | - | 6 Weeks | - | Surface Mount | Surface Mount | - | 283mg | Cermet | - | - | - | Tape & Reel (TR) | 2007 | Trimpot® 3214 - Sealed | Rectangular - 0.189 x 0.138 Face x 0.209 H 4.80mmx3.50mmx5.30mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 3 | Gull Wing | - | ±100ppm/°C | 100kOhm | Matte Tin (Sn) | 150°C | -65°C | Cermet, Potentiometer | - | 0.25W 1/4W | - | 250mW | - | TR, EMBOSSED, 7 INCH | 250mW | 5.7mm | Trimmer Pot | TRIMMER | - | 3214X | Not | - | Gull Wing | - | SCREW | - | - | - | 1420 | - | Top Adjustment | 5 | Linear | VERTICAL | 1800 deg | - | - | 5.08mm | No | No SVHC | ROHS3 Compliant | - | ||
![]() RJ24FW201 Bourns Inc. | In Stock | - | Datasheet | 9 Weeks | - | Through Hole | Chassis Mount | WIRE | 708.738078mg | Cermet | - | - | 300V | Tube | 2007 | Trimpot® RJ24/RJR24-Sealed | Rectangular - 0.375 x 0.190 Face x 0.395 H 9.53mmx4.83mmx10.03mm | ±10% | e0 | no | Active | 1 (Unlimited) | 3 | Pin | EAR99 | ±100ppm/°C | 200Ohm | Tin/Lead (Sn/Pb) | 150°C | -55°C | - | - | 0.5W 1/2W | 8533.40.80.50 | 500mW | - | - | 500mW | - | Trimmer Pot | TRIMMER | - | RFJ24FW | MIL-PRF-22097 | - | PC Pins | 0.5W | SCREW | 6.4mm | - | 0.51 mm | 3819 | 85°C | Top Adjustment | 25 | Linear | VERTICAL | 9000 deg | - | - | 10.033mm | No | No SVHC | ROHS3 Compliant | - | ||
![]() 3006Y-1-201ZLF Bourns Inc. | In Stock | - | - | 7 Weeks | - | Panel, Through Hole | Panel Mount, Through Hole | - | 1.133981g | Cermet | - | - | - | Tube | 2005 | Trimpot® 3006 - Sealed | Rectangular - 0.250 x 0.190 Facex0.750L 6.35mmx4.83mmx19.05mm | ±10% | e3 | - | Active | 1 (Unlimited) | - | Pin | - | ±100ppm/°C | 200Ohm | Matte Tin (Sn) | 125°C | -55°C | - | - | 0.75W 3/4W | - | 750mW | - | - | 750mW | - | Trimmer Pot | TRIMMER | - | 3006Y | - | - | PC Pins | 0.75W | - | 5.33mm | 400V | 0.51 mm | 7519 | - | Side Adjustment | 15 | Linear | - | 5400 deg | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() 3299Z-1-101LF Bourns Inc. | In Stock | - | - | 7 Weeks | - | Panel, Through Hole | Through Hole | WIRE | 992.233309mg | Cermet | - | - | 300V | Tube | 2007 | Trimpot® 3299 - Sealed | Rectangular - 0.395 x 0.240 Face x 0.395 H 10.03mmx6.10mmx10.03mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 3 | Pin | - | ±100ppm/°C | 100Ohm | Matte Tin (Sn) | 125°C | -55°C | - | Blue | 0.5W 1/2W | - | 500mW | 500V | - | 500mW | - | Trimmer Pot | TRIMMER | - | 3299Z | - | - | PC Pins | 0.5W | SCREW | 6.22mm | - | 0.51 mm | 3824 | 70°C | Side Adjustment | 25 | Linear | HORIZONTAL | 9000 deg | - | - | 9.525mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() 3292W-1-502LF Bourns Inc. | In Stock | - | - | 8 Weeks | - | PCB, Panel, Through Hole | Through Hole | WIRE | 708.738078mg | Cermet | - | - | - | Tube | 2007 | Trimpot® 3292 - Sealed | Rectangular - 0.375 x 0.150 Face x 0.375 H 9.53mmx3.81mmx9.53mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 3 | Pin | - | ±100ppm/°C | 5kOhm | Matte Tin (Sn) | 150°C | -65°C | - | Blue | 0.5W 1/2W | - | 500mW | 400V | - | 500mW | 3.81mm | Trimmer Pot | TRIMMER | - | 3292W | Not | - | PC Pins | 0.5W | SCREW | 8.26mm | - | 0.51 mm | 3815 | 85°C | Top Adjustment | 25 | Linear | VERTICAL | 9000 deg | - | - | 9.525mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() 3386R-1-203 Bourns Inc. | In Stock | - | Datasheet | 8 Weeks | Lead, Tin | Through Hole | Through Hole | WIRE | 850.485694mg | Cermet | - | - | 300V | Tube | 2007 | Trimpot® 3386 - Sealed | Square - 0.375 x 0.375 Face x 0.190 H 9.53mmx9.53mmx4.83mm | ±10% | e0 | no | Active | 1 (Unlimited) | 3 | Pin | - | ±100ppm/°C | 20kOhm | Tin/Lead (Sn/Pb) | 125°C | -55°C | - | Blue | 0.5W 1/2W | - | 500mW | - | - | 500mW | 9.53mm | Trimmer Pot | TRIMMER | - | 3386R | Not | - | PC Pins | 0.5W | SCREW | 5.97mm | - | - | 3838 | 85°C | Top Adjustment | 1 | Linear | VERTICAL | 280 deg | - | - | 4.826mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() 3386S-1-104 Bourns Inc. | In Stock | - | Datasheet | 7 Weeks | - | Through Hole | Through Hole | WIRE | 850.485694mg | Cermet | - | - | 300V | Tube | 2005 | Trimpot® 3386 - Sealed | Square - 0.375 x 0.375 Face x 0.375 H 9.53mmx9.53mmx9.53mm | ±10% | e0 | no | Active | 1 (Unlimited) | 3 | Pin | - | ±100ppm/°C | 100kOhm | Tin/Lead (Sn/Pb) | 125°C | -55°C | - | - | 0.5W 1/2W | - | 500mW | - | - | 500mW | - | Trimmer Pot | TRIMMER | not_compliant | 3386S | - | - | PC Pins | 0.5W | SCREW | 5.97mm | - | - | - | 85°C | Side Adjustment | 1 | Linear | HORIZONTAL | 280 deg | - | - | 9.525mm | - | - | Non-RoHS Compliant | - | ||
![]() 3262P-1-102LF Bourns Inc. | In Stock | - | - | 10 Weeks | Tin | Panel, Through Hole | Through Hole | WIRE | 425.242847mg | Cermet | - | - | 300V | Tube | 2007 | Trimpot® 3262 - Sealed | Rectangular - 0.250 x 0.185 Face x 0.185 H 6.35mmx4.70mmx4.70mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 3 | Pin | EAR99 | ±100ppm/°C | 1kOhm | - | 150°C | -65°C | - | Blue | 0.25W 1/4W | 8533.40.80.50 | 250mW | - | - | 250mW | 7.37mm | Trimmer Pot | TRIMMER | - | 3262P | Not | - | PC Pins | 0.25W | SCREW | 4.78mm | - | 0.46 mm | 2525 | 85°C | Side Adjustment | 12 | Linear | HORIZONTAL | 4320 deg | - | - | 4.699mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() 3260W-1-100 Bourns Inc. | In Stock | - | - | 7 Weeks | - | PCB, Through Hole | Through Hole | - | 425.242847mg | Wirewound | - | - | - | Tube | 2005 | Trimpot® 3260 - Sealed | Rectangular - 0.250 x 0.170 Face x 0.250 H 6.35mmx4.32mmx6.35mm | ±5% | e4 | yes | Active | 1 (Unlimited) | 3 | Pin | - | ±70ppm/°C | 10Ohm | Gold (Au) | 150°C | -65°C | - | - | 0.25W 1/4W | - | 250mW | - | - | 250mW | 4.32mm | - | TRIMMER | - | 3260W | Not | - | PC Pins | 0.25W | SCREW | 4.78mm | - | 0.41 mm | - | 85°C | Top Adjustment | 11 | Linear | VERTICAL | 3960 deg | 1 | - | 6.35mm | No | - | ROHS3 Compliant | - | ||
![]() 3339P-1-100 Bourns Inc. | In Stock | - | Datasheet | 7 Weeks | - | Through Hole | Through Hole | WIRE | 566.990462mg | Cermet | - | - | - | Tube | 2007 | Trimpot® 3339 - Sealed | Round - 0.300Dia x 0.250 H 7.62mmx6.35mm | ±10% | e0 | no | Active | 1 (Unlimited) | 3 | PC Pin | EAR99 | ±100ppm/°C | 10Ohm | Tin/Lead (Sn90Pb10) | 150°C | -55°C | - | - | 0.5W 1/2W | - | 500mW | - | - | 500mW | - | Cylindrical | TRIMMER | not_compliant | 3339P | - | - | PC Pins | 0.5W | SCREW | - | 300V | - | - | 85°C | Top Adjustment | 4 | Linear | VERTICAL | - | 1 | - | 6.35mm | - | - | Non-RoHS Compliant | - | ||
![]() 3006Y-1-104LF Bourns Inc. | In Stock | - | - | 7 Weeks | - | Panel, Through Hole | Through Hole | WIRE | 1.133981g | Cermet | - | - | - | Tube | 2005 | Trimpot® 3006 - Sealed | Rectangular - 0.250 x 0.190 Facex0.750L 6.35mmx4.83mmx19.05mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 3 | Pin | EAR99 | ±100ppm/°C | 100kOhm | Matte Tin (Sn) | 125°C | -55°C | - | Blue | 0.75W 3/4W | 8533.40.80.50 | 750mW | - | - | 750mW | 4.83mm | Trimmer Pot | TRIMMER | - | 3006Y | Not | - | PC Pins | 0.75W | SCREW | 5.33mm | 400V | 0.51 mm | 7519 | 70°C | Side Adjustment | 15 | Linear | HORIZONTAL | 5400 deg | - | - | 6.35mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() 3262W-1-501LF Bourns Inc. | In Stock | - | Datasheet | 9 Weeks | - | PCB, Panel, Through Hole | Through Hole | WIRE | 425.242847mg | Cermet | - | - | 300V | Tube | 2007 | Trimpot® 3262 - Sealed | Rectangular - 0.250 x 0.170 Face x 0.250 H 6.35mmx4.32mmx6.35mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 3 | Pin | EAR99 | ±100ppm/°C | 500Ohm | Matte Tin (Sn) | 150°C | -65°C | - | Blue | 0.25W 1/4W | 8533.40.80.50 | 250mW | - | - | 250mW | 4.32mm | Trimmer Pot | TRIMMER | - | 3262W | Not | - | PC Pins | 0.25W | SCREW | 4.78mm | - | 0.46 mm | 2517 | 85°C | Top Adjustment | 12 | Linear | VERTICAL | 4320 deg | - | - | 6.35mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 3223W-1-200E Bourns Inc. | In Stock | - | Datasheet | 7 Weeks | - | Surface Mount | Surface Mount | WRAPAROUND | 283mg | Cermet | - | - | 300V | Tape & Reel (TR) | 2007 | Trimpot® 3223 - Sealed | Rectangular - 0.154 x 0.125 Face x 0.164 H 3.90mmx3.18mmx4.16mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 3 | SMD/SMT | - | ±100ppm/°C | 20Ohm | Matte Tin (Sn) | 150°C | -65°C | Cermet, Potentiometer | Natural | 0.125W 1/8W | - | 125mW | 200V | TR, EMBOSSED, 7 INCH | 125mW | 3.52mm | Trimmer Pot | TRIMMER | - | 3223W | Not | - | J Lead | 0.125W | SCREW | - | - | - | 1512 | 70°C | Top Adjustment | 11 | Linear | VERTICAL | 3960 deg | - | - | 4.1656mm | - | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() TC42X-2-503E Bourns Inc. | In Stock | - | - | 18 Weeks | - | Surface Mount | Surface Mount | - | - | Cermet | - | -40°C | - | Tape & Reel (TR) | 2011 | Trimpot® TC42 - Open Frame | Rectangular - 0.102 x 0.087 Face x 0.031 H 2.60mmx2.20mmx0.80mm | ±25% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | ±250ppm/°C | 50kOhm | - | - | - | - | - | 0.1W 1/10W | - | 100mW | - | TR, 7 Inch | 100mW | - | Trimmer Pot | TRIMMER | - | TC42X | - | - | J Lead | - | - | - | 50V | - | - | - | Top Adjustment | 1 | - | - | 240 deg | - | - | 787.4μm | - | - | ROHS3 Compliant | - | ||
![]() 3329P-1-503 Bourns Inc. | In Stock | - | Datasheet | 6 Weeks | Lead, Tin | Through Hole | Through Hole | WIRE | 566.990462mg | Cermet | - | - | - | Tube | 2006 | Trimpot® 3329 - Sealed | Round - 0.250Dia x 0.229 H 6.35mmx5.82mm | ±10% | e0 | no | Active | 1 (Unlimited) | 3 | Pin | - | ±100ppm/°C | 50kOhm | Tin/Lead (Sn/Pb) | 150°C | -25°C | - | White | 0.5W 1/2W | - | 200mW | 500V | - | 500mW | - | Trimmer Pot | TRIMMER | - | 3329P | Not | - | PC Pins | 0.5W | SCREW | 6.78mm | 300V | - | - | 85°C | Top Adjustment | 1 | Linear | VERTICAL | 260 deg | - | 6.35mm | 5.8166mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() 3386P-1-503T Bourns Inc. | In Stock | - | Datasheet | 9 Weeks | - | Through Hole | Through Hole | - | 850.485694mg | Cermet | - | - | 300V | Tube | 2007 | Trimpot® 3386 - Sealed | Square - 0.375 x 0.375 Face x 0.190 H 9.53mmx9.53mmx4.83mm | ±10% | e0 | no | Active | 1 (Unlimited) | - | PC Pin | - | ±100ppm/°C | 50kOhm | Tin/Lead (Sn/Pb) | 125°C | -55°C | - | Blue | 0.5W 1/2W | - | 500mW | - | - | 500mW | - | Trimmer Pot | TRIMMER | not_compliant | 3386P | - | - | PC Pins | 0.5W | - | 5.97mm | - | - | 3838 | - | Top Finger Adjustment | 1 | Linear | - | 280 deg | - | - | 4.826mm | - | - | Non-RoHS Compliant | - | ||
![]() 3339H-1-203LF Bourns Inc. | In Stock | - | - | 7 Weeks | Tin | PCB, Through Hole | Through Hole | WIRE | 566.990462mg | Cermet | - | - | 300V | Tube | 2007 | Trimpot® 3339 - Sealed | Round - 0.300Dia x 0.250 H 7.62mmx6.35mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 3 | Pin | EAR99 | ±100ppm/°C | 20kOhm | - | 150°C | -55°C | - | Blue | 0.5W 1/2W | - | 500mW | 300V | - | 500mW | - | Cylindrical | TRIMMER | not_compliant | 3339H | - | - | PC Pins | 0.5W | SCREW | - | - | - | - | 85°C | Top Adjustment | 4 | Linear | VERTICAL | - | 1 | 7.62mm | 6.35mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 3006Y-1-501ZLF Bourns Inc. | In Stock | - | - | 7 Weeks | - | Panel, Through Hole | Panel Mount, Through Hole | - | 1.133981g | Cermet | - | - | - | Tube | 2006 | Trimpot® 3006 - Sealed | Rectangular - 0.250 x 0.190 Facex0.750L 6.35mmx4.83mmx19.05mm | ±10% | e3 | - | Active | 1 (Unlimited) | - | Pin | - | ±100ppm/°C | 500Ohm | Matte Tin (Sn) | 125°C | -55°C | - | - | 0.75W 3/4W | - | 750mW | - | - | 750mW | - | Trimmer Pot | TRIMMER | - | 3006Y | - | - | PC Pins | 0.75W | - | 5.33mm | 400V | 0.51 mm | 7519 | - | Side Adjustment | 15 | Linear | - | 5400 deg | - | - | - | No | - | ROHS3 Compliant | - |