- Adjustment Type
- Base Part Number
- Factory Lead Time
- Max Operating Temperature
- Military Standard
- Min Operating Temperature
- Moisture Sensitivity Level (MSL)
- Mount
- Mounting Type
- Number of Turns
- Packaging
- Part Status
Attribute column
Manufacturer
Bourns Trimmer Potentiometers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Terminal Shape | Weight | Resistive Material | Voltage Rated | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Color | Power (Watts) | HTS Code | Power Rating | Voltage - Rated DC | Packing Method | Max Power Dissipation | Depth | Construction | Resistor Type | Reach Compliance Code | Base Part Number | Military Standard | Termination Style | Rated Power Dissipation (P) | Actuator Type | Lead Length | Working Voltage | Lead Diameter | Size Code | Rated Temperature | Adjustment Type | Number of Turns | Taper | Actuator Orientation | Rotation Angle | Ganging Number | Diameter | Height | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 3314S-3-205E Bourns Inc. | In Stock | - | - | 7 Weeks | - | Surface Mount | Surface Mount | SMD/SMT | J BEND | 283mg | Cermet | - | Tape & Reel (TR) | 2007 | Trimpot® 3314 - Sealed | Rectangular - 0.197 x 0.177 Face x 0.221 H 5.01mmx4.50mmx5.61mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 3 | J-Hook | - | ±100ppm/°C | 2MOhm | Matte Tin (Sn) | 125°C | -55°C | Cermet, Potentiometer | Natural | 0.25W 1/4W | - | 250mW | - | TR, EMBOSSED, 7 INCH | 250mW | 4.95mm | - | TRIMMER | - | 3314S | Not | J Lead | 0.25W | SCREW | - | - | - | 2022 | 70°C | Side Adjustment | 1 | - | VERTICAL | 240 deg | - | - | 5.6134mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() 3314S-3-503E Bourns Inc. | In Stock | - | - | 8 Weeks | - | Surface Mount | Surface Mount | - | J BEND | 283mg | Cermet | - | Tape & Reel (TR) | 2007 | Trimpot® 3314 - Sealed | Rectangular - 0.197 x 0.177 Face x 0.221 H 5.01mmx4.50mmx5.61mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 3 | J-Hook | - | ±100ppm/°C | 50kOhm | Matte Tin (Sn) | 125°C | -55°C | Cermet, Potentiometer | Natural | 0.25W 1/4W | - | 250mW | - | TR, EMBOSSED, 7 INCH | 250mW | 4.95mm | - | TRIMMER | - | 3314S | Not | J Lead | 0.25W | SCREW | - | - | - | 2022 | 70°C | Side Adjustment | 1 | - | VERTICAL | 240 deg | - | - | 5.6134mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() 3314S-3-501E Bourns Inc. | In Stock | - | - | 8 Weeks | - | Surface Mount | Surface Mount | - | J BEND | 283mg | Cermet | - | Tape & Reel (TR) | 2007 | Trimpot® 3314 - Sealed | Rectangular - 0.197 x 0.177 Face x 0.221 H 5.01mmx4.50mmx5.61mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 3 | J-Hook | - | ±100ppm/°C | 500Ohm | Matte Tin (Sn) | 125°C | -55°C | Cermet, Potentiometer | Natural | 0.25W 1/4W | - | 250mW | - | TR, EMBOSSED, 7 INCH | 250mW | 4.95mm | - | TRIMMER | - | 3314S | Not | J Lead | 0.25W | SCREW | - | - | - | 2022 | 70°C | Side Adjustment | 1 | - | VERTICAL | 240 deg | - | - | 5.6134mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() 3314S-3-204E Bourns Inc. | In Stock | - | - | 7 Weeks | - | Surface Mount | Surface Mount | - | J BEND | 283mg | Cermet | - | Tape & Reel (TR) | 2007 | Trimpot® 3314 - Sealed | Rectangular - 0.197 x 0.177 Face x 0.221 H 5.01mmx4.50mmx5.61mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 3 | J-Hook | - | ±100ppm/°C | 200kOhm | Matte Tin (Sn) | 125°C | -55°C | Cermet, Potentiometer | Natural | 0.25W 1/4W | - | 250mW | - | TR, EMBOSSED, 7 INCH | 250mW | 4.95mm | - | TRIMMER | - | 3314S | Not | J Lead | 0.25W | SCREW | - | - | - | 2022 | 70°C | Side Adjustment | 1 | - | VERTICAL | 240 deg | - | - | 5.6134mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() 3339H-1-502LF Bourns Inc. | In Stock | - | - | 7 Weeks | Tin | Through Hole | Through Hole | - | WIRE | 566.990462mg | Cermet | - | Tube | 2007 | Trimpot® 3339 - Sealed | Round - 0.300Dia x 0.250 H 7.62mmx6.35mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 3 | Pin | EAR99 | ±100ppm/°C | 5kOhm | - | 150°C | -55°C | - | Blue | 0.5W 1/2W | - | 500mW | 300V | - | 500mW | - | Cylindrical | TRIMMER | - | 3339H | Not | PC Pins | 0.5W | SCREW | - | - | - | - | 85°C | Top Adjustment | 4 | Linear | VERTICAL | - | 1 | 7.62mm | 6.35mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 3362F-1-253LF Bourns Inc. | In Stock | - | - | 8 Weeks | - | Through Hole | Through Hole | - | - | - | Cermet | - | Tube | 2007 | Trimpot® 3362 - Sealed | Rectangular - 0.275 x 0.260 Face x 0.185 H 6.99mmx6.60mmx4.70mm | ±10% | e3 | - | Active | 1 (Unlimited) | - | Pin | EAR99 | ±100ppm/°C | 25kOhm | Matte Tin (Sn) | 125°C | -55°C | - | - | 0.5W 1/2W | 8533.40.80.50 | - | - | - | - | - | Trimmer Pot | TRIMMER | - | 3362F | - | PC Pins | 0.5W | - | 5.46mm | - | 0.46 mm | 2628 | - | Top Adjustment | 1 | - | - | 240 deg | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 3361S-1-101GLF Bourns Inc. | In Stock | - | Datasheet | 8 Weeks | - | Surface Mount | Surface Mount | - | FLAT | 567mg | Cermet | 300V | Tape & Reel (TR) | 2006 | Trimpot® 3361 - Sealed | Rectangular - 0.264 x 0.290 Face x 0.290 H 6.71mmx7.37mmx7.37mm | ±10% | e3 | yes | Active | 3 (168 Hours) | 3 | Gull Wing | EAR99 | ±100ppm/°C | 100Ohm | Matte Tin (Sn) | 125°C | -55°C | Cermet, Potentiometer | Natural | 0.5W 1/2W | 8533.40.80.50 | 500mW | 300V | - | 500mW | 6.65mm | - | TRIMMER | - | 3361S | Not | Gull Wing | 0.5W | SCREW | - | - | - | - | 70°C | Side Adjustment | 1 | Linear | HORIZONTAL | - | - | - | 7.366mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 3009P-1-504LF Bourns Inc. | In Stock | - | - | 7 Weeks | - | Panel, Through Hole | Through Hole | - | WIRE | 1.417476g | Cermet | - | Tube | 2007 | Trimpot® 3009 - Sealed | Rectangular- 0.354 x 0.190 Facex0.750L 8.98mmx4.83mmx19.05mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 3 | Pin | EAR99 | ±100ppm/°C | 500kOhm | Matte Tin (Sn) | 150°C | -55°C | - | Blue | 0.75W 3/4W | 8533.40.80.50 | 750mW | - | - | 750mW | 4.83mm | - | TRIMMER | - | 3009P | Not | PC Pins | 0.75W | SCREW | 5.33mm | 400V | 0.51 mm | - | 70°C | Side Adjustment | 15 | Linear | HORIZONTAL | 5400 deg | 1 | - | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 3303X-3-503E Bourns Inc. | In Stock | - | Datasheet | 14 Weeks | Tin | Surface Mount | Surface Mount | - | WRAPAROUND | - | Cermet | - | Tape & Reel (TR) | 2007 | Trimpot® 3303 - Open Frame | Rectangular - 0.148 x 0.118 Face x 0.061 H 3.75mmx3.00mmx1.55mm | ±25% | e3 | yes | Obsolete | 1 (Unlimited) | 3 | Foot Print, SMD/SMT | EAR99 | ±250ppm/°C | 50kOhm | - | 125°C | -40°C | Cermet, Potentiometer | - | 0.15W | 8533.40.80.50 | 150mW | - | TR, EMBOSSED, 7 INCH | 150mW | 3.75mm | Trimmer Pot | TRIMMER | - | 3303X | Not | J Lead | - | SCREW | - | 50V | - | - | 70°C | Top Adjustment | 1 | - | VERTICAL | 260 deg | - | - | 1.5494mm | - | No | - | ROHS3 Compliant | - | ||
![]() 3006Y-1-101 Bourns Inc. | In Stock | - | - | 12 Weeks | - | Panel, Through Hole | Through Hole | - | WIRE | 1.133981g | Cermet | - | Tube | 2006 | Trimpot® 3006 - Sealed | Rectangular - 0.250 x 0.190 Facex0.750L 6.35mmx4.83mmx19.05mm | ±10% | e3 | no | Active | 1 (Unlimited) | 3 | Pin | EAR99 | ±100ppm/°C | 100Ohm | Tin (Sn) | 125°C | -55°C | - | Blue | 0.75W 3/4W | 8533.40.80.50 | 750mW | - | - | 750mW | - | Trimmer Pot | TRIMMER | not_compliant | 3006Y | - | PC Pins | 0.75W | SCREW | 5.33mm | 400V | 0.51 mm | 7519 | 70°C | Side Adjustment | 15 | Linear | HORIZONTAL | 5400 deg | - | - | - | 5.59mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() 3059P-1-502M Bourns Inc. | In Stock | - | Datasheet | 11 Weeks | Lead, Tin | Panel, Through Hole | Panel Mount, Through Hole | - | WIRE | 2.834952g | Cermet | - | Tube | 2005 | Trimpot® 3059 - Sealed | Rectangular - 0.315 x 0.190 Facex1.250L 8.00mmx4.83mmx31.75mm | ±10% | e0 | no | Active | 1 (Unlimited) | 3 | Pin | - | ±100ppm/°C | 5kOhm | Tin/Lead (Sn60Pb40) | 150°C | -55°C | - | - | - | - | 1W | - | - | 1W | - | - | TRIMMER | not_compliant | 3059P | - | PC Pins | 1W | SCREW | 12.7mm | 400V | 0.71 mm | - | 70°C | Side Adjustment | 22 | - | HORIZONTAL | 7920 deg | 1 | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() 3057P-1-503 Bourns Inc. | In Stock | - | - | 11 Weeks | - | Chassis Mount, Panel, Through Hole | Chassis Mount | - | - | 2.834952g | Wirewound | - | Tube | 2010 | Trimpot® 3057 - Sealed | Rectangular - 0.315 x 0.190 Facex1.250L 8.00mmx4.83mmx31.75mm | ±5% | e4 | yes | Active | 1 (Unlimited) | 3 | Pin | EAR99 | ±50ppm/°C | 50kOhm | Gold (Au) | 150°C | -55°C | - | - | - | 8533.31.00.00 | 1W | - | - | 1W | 4.83mm | - | TRIMMER | - | 3057P | Not | PC Pins | 1W | SCREW | 12.7mm | - | 0.71 mm | - | 70°C | Side Adjustment | 22 | - | HORIZONTAL | 7920 deg | 1 | - | - | - | No | - | Non-RoHS Compliant | - | ||
![]() 3296Y-1-502 Bourns Inc. | In Stock | - | Datasheet | 7 Weeks | Lead, Tin | Panel, Through Hole | Through Hole | - | WIRE | 850.485694mg | Cermet | - | Tube | 2007 | Trimpot® 3296 - Sealed | Rectangular - 0.375 x 0.190 Face x 0.395 H 9.53mmx4.83mmx10.03mm | ±10% | e0 | no | Active | Not Applicable | 3 | Pin | EAR99 | ±100ppm/°C | 5kOhm | Tin/Lead (Sn/Pb) | 125°C | -55°C | - | Blue | 0.5W 1/2W | 8533.40.80.50 | 500mW | 500V | - | 500mW | 4.83mm | Multi-Turn | TRIMMER | - | 3296Y | Not | PC Pins | 0.5W | SCREW | 6.4mm | 300V | 0.51 mm | - | 70°C | Top Adjustment | 25 | Linear | VERTICAL | - | 1 | - | 10.033mm | - | No | No SVHC | Non-RoHS Compliant | Contains Lead | ||
![]() 3386P-EY5-504LF Bourns Inc. | In Stock | - | Datasheet | 9 Weeks | - | Through Hole | Through Hole | - | - | 850.485694mg | Cermet | 300V | Tube | 2007 | Trimpot® 3386 - Sealed | Square - 0.375 x 0.375 Face x 0.190 H 9.53mmx9.53mmx4.83mm | ±10% | e3 | - | Active | 1 (Unlimited) | - | Pin | EAR99 | ±100ppm/°C | 500kOhm | Matte Tin (Sn) | 125°C | -55°C | - | - | 0.5W 1/2W | 8533.40.80.50 | 500mW | - | - | 500mW | 9.53mm | Trimmer Pot | TRIMMER | - | 3386P | Not | PC Pins | 0.5W | - | 5.97mm | - | - | 3838 | - | Top Adjustment | 1 | - | VERTICAL | 280 deg | - | - | 4.826mm | - | No | - | ROHS3 Compliant | - | ||
![]() 3314G-1-200E Bourns Inc. | In Stock | - | Datasheet | 7 Weeks | - | Surface Mount | Surface Mount | - | - | 283mg | Cermet | - | Tape & Reel (TR) | 1999 | Trimpot® 3314 - Sealed | Square - 0.177 x 0.177 Face x 0.100 H 4.50mmx4.50mmx2.55mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 3 | Gull Wing | - | ±100ppm/°C | 20Ohm | Matte Tin (Sn) | 125°C | -55°C | Cermet, Potentiometer | - | 0.25W 1/4W | - | 250mW | 500V | TR, EMBOSSED, 7 INCH | 250mW | 6.2mm | Rectangular | TRIMMER | - | 3314G | Not | Gull Wing | 0.25W | SCREW | - | 300V | - | - | 70°C | Top Adjustment | 1 | Linear | VERTICAL | 240 deg | - | - | 2.54mm | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() 3006W-1-502LF Bourns Inc. | In Stock | - | - | 7 Weeks | - | PCB, Panel, Through Hole | Through Hole | - | WIRE | 1.133981g | Cermet | - | Tube | 2005 | Trimpot® 3006 - Sealed | Rectangular - 0.250 x 0.190 Facex0.750L 6.35mmx4.83mmx19.05mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 3 | Pin | EAR99 | ±100ppm/°C | 5kOhm | Matte Tin (Sn) | 125°C | -55°C | - | Blue | 0.75W 3/4W | 8533.40.80.50 | 750mW | 500V | - | 750mW | 5.08mm | Trimmer Pot | TRIMMER | - | 3006W | Not | PC Pins | 0.75W | SCREW | 5.33mm | 400V | 0.51 mm | 7519 | 70°C | Side Adjustment | 15 | Linear | HORIZONTAL | 5400 deg | - | - | 6.35mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() 3362P-1-100 Bourns Inc. | In Stock | - | Datasheet | 7 Weeks | - | Through Hole | Through Hole | - | WIRE | 566.990462mg | Cermet | - | Tube | 2007 | Trimpot® 3362 - Sealed | Rectangular - 0.275 x 0.260 Face x 0.185 H 6.99mmx6.60mmx4.70mm | ±10% | e0 | no | Active | 1 (Unlimited) | 3 | Pin | EAR99 | ±100ppm/°C | 10Ohm | Tin/Lead (Sn/Pb) | 125°C | -55°C | - | - | 0.5W 1/2W | 8533.40.80.50 | 500mW | - | - | 500mW | 6.99mm | Trimmer Pot | TRIMMER | - | 3362P | Not | PC Pins | 0.5W | SCREW | 5.46mm | - | 0.46 mm | 2628 | 70°C | Top Adjustment | 1 | - | VERTICAL | 240 deg | - | - | 4.699mm | - | - | - | Non-RoHS Compliant | - | ||
![]() 3252P-1-202 Bourns Inc. | In Stock | - | Datasheet | 9 Weeks | Lead, Tin | Panel, Through Hole | Chassis Mount | - | WIRE | 1.842719g | Cermet | - | Tube | 2005 | Trimpot® 3252 - Sealed | Rectangular - 0.500 x 0.220 Face x 0.220 H 12.70mmx5.59mmx5.59mm | ±10% | e0 | no | Active | 1 (Unlimited) | 3 | Pin | EAR99 | ±100ppm/°C | 2kOhm | Tin/Lead (Sn90Pb10) | 150°C | -65°C | - | Blue | 0.75W 3/4W | 8533.40.80.50 | 750mW | - | - | 750mW | - | - | TRIMMER | not_compliant | 3252P | - | PC Pins | 0.75W | SCREW | 13.34mm | 400V | 0.71 mm | - | 85°C | Side Adjustment | 25 | Linear | HORIZONTAL | 9000 deg | 1 | - | 5.588mm | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() 3292P-1-503LF Bourns Inc. | In Stock | - | Datasheet | 8 Weeks | Tin | Panel, Through Hole | Through Hole | - | WIRE | 708.738078mg | Cermet | - | Tube | 1999 | Trimpot® 3292 - Sealed | Rectangular - 0.375 x 0.150 Face x 0.150 H 9.53mmx3.81mmx3.81mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 3 | Pin | EAR99 | ±100ppm/°C | 50kOhm | - | 150°C | -65°C | - | Blue | 0.5W 1/2W | 8533.40.80.50 | 500mW | - | - | 500mW | 11.05mm | Trimmer Pot | TRIMMER | - | 3292P | Not | PC Pins | 0.5W | SCREW | 8.26mm | - | 0.51 mm | 3838 | 85°C | Side Adjustment | 25 | Linear | HORIZONTAL | 9000 deg | - | - | 3.81mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() 3292P-1-202LF Bourns Inc. | In Stock | - | Datasheet | 8 Weeks | Tin | Panel, Through Hole | Through Hole | - | WIRE | 708.738078mg | Cermet | - | Tube | 1999 | Trimpot® 3292 - Sealed | Rectangular - 0.375 x 0.150 Face x 0.150 H 9.53mmx3.81mmx3.81mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 3 | Pin | EAR99 | ±100ppm/°C | 2kOhm | - | 150°C | -65°C | - | Blue | 0.5W 1/2W | 8533.40.80.50 | 500mW | - | - | 500mW | 11.05mm | Trimmer Pot | TRIMMER | - | 3292P | Not | PC Pins | 0.5W | SCREW | 8.26mm | - | 0.51 mm | 3838 | 85°C | Side Adjustment | 25 | Linear | HORIZONTAL | 9000 deg | - | - | 3.81mm | - | - | - | ROHS3 Compliant | Lead Free |