- Adjustment Type
- Base Part Number
- Factory Lead Time
- Max Operating Temperature
- Military Standard
- Min Operating Temperature
- Moisture Sensitivity Level (MSL)
- Mount
- Mounting Type
- Number of Turns
- Packaging
- Part Status
Attribute column
Manufacturer
Bourns Trimmer Potentiometers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Weight | Resistive Material | Operating Temperature (Max.) | Operating Temperature (Min.) | Voltage Rated | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Color | Power (Watts) | HTS Code | Power Rating | Voltage - Rated DC | Packing Method | Max Power Dissipation | Depth | Construction | Resistor Type | Reach Compliance Code | Base Part Number | Military Standard | Reference Standard | Termination Style | Voltage - Rated AC | Rated Power Dissipation (P) | Actuator Type | Lead Length | Working Voltage | Lead Diameter | Size Code | Rated Temperature | Adjustment Type | Number of Turns | Taper | Actuator Orientation | Rotation Angle | Ganging Number | Diameter | Height | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 3252X-1-203MLF Bourns Inc. | In Stock | - | Datasheet | 12 Weeks | Tin | Panel, Through Hole | Panel Mount, Through Hole | - | - | WIRE | 1.842719g | Cermet | - | - | - | Tube | 2005 | Trimpot® 3252 - Sealed | Rectangular - 0.500 x 0.220 Face x 0.500 H 12.70mmx5.59mmx12.70mm | ±10% | e3 | - | Active | 1 (Unlimited) | 3 | Pin | EAR99 | ±100ppm/°C | 20kOhm | - | 150°C | -65°C | - | - | 0.75W 3/4W | 8533.40.80.50 | 750mW | - | - | 750mW | 7.62mm | - | TRIMMER | - | 3252X | Not | - | PC Pins | - | 0.75W | SCREW | 13.4mm | 400V | 0.71 mm | - | 85°C | Side Adjustment | 25 | - | HORIZONTAL | 9000 deg | 1 | - | 12.7mm | - | - | ROHS3 Compliant | - | ||
![]() 3059Y-1-100LF Bourns Inc. | In Stock | - | Datasheet | 8 Weeks | - | Chassis Mount, Panel, Through Hole | Chassis Mount | - | - | WIRE | 2.834952g | Cermet | - | - | - | Tube | 2007 | Trimpot® 3059 - Sealed | Rectangular - 0.315 x 0.190 Facex1.250L 8.00mmx4.83mmx31.75mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 3 | Pin | EAR99 | ±100ppm/°C | 10Ohm | Matte Tin (Sn) | 150°C | -55°C | - | - | - | 8533.40.80.50 | 1W | - | - | 1W | 4.83mm | - | TRIMMER | - | 3059Y | Not | - | PC Pins | - | 1W | SCREW | 12.7mm | 400V | 0.71 mm | - | 70°C | Side Adjustment | 22 | Linear | HORIZONTAL | 7920 deg | 1 | - | - | No | - | ROHS3 Compliant | - | ||
![]() 3224J-1-200E Bourns Inc. | In Stock | - | Datasheet | 5 Weeks | - | Surface Mount | Surface Mount | - | - | HOOK | - | Cermet | - | - | 300V | Tape & Reel (TR) | 2007 | Trimpot® 3224 - Sealed | Rectangular - 0.181 x 0.138 Face x 0.146 H 4.60mmx3.50mmx3.71mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 3 | SMD/SMT | - | ±100ppm/°C | 20Ohm | Matte Tin (Sn) | 150°C | -65°C | Cermet, Potentiometer | - | 0.25W 1/4W | - | 250mW | - | TR, EMBOSSED, 7 INCH | 250mW | 4.6mm | Trimmer Pot | TRIMMER | not_compliant | 3224J | - | - | J Lead | - | 0.25W | SCREW | - | - | - | 1918 | 85°C | Side Adjustment | 12 | - | HORIZONTAL | 4320 deg | - | - | 3.7084mm | - | No SVHC | ROHS3 Compliant | - | ||
![]() RJR24FP201R Bourns Inc. | In Stock | - | Datasheet | 14 Weeks | - | PCB, Through Hole | Chassis Mount | - | - | WIRE | 708.738078mg | Cermet | - | - | 300V | Tube | 2012 | Trimpot® RJ24/RJR24-Sealed | Rectangular - 0.375 x 0.190 Face x 0.190 H 9.53mmx4.83mmx4.83mm | ±10% | e0 | no | Active | 1 (Unlimited) | 3 | Pin | EAR99 | ±100ppm/°C | 200Ohm | Tin/Lead (Sn/Pb) | 150°C | -55°C | - | - | 0.5W 1/2W | 8533.40.80.50 | 500mW | - | - | 500mW | 11.55mm | Trimmer Pot | TRIMMER | - | RJR24 | MIL-PRF-39035 | - | PC Pins | - | 0.5W | SCREW | 8.26mm | - | 0.51 mm | 3839 | 85°C | Side Adjustment | 25 | Linear | HORIZONTAL | 9000 deg | - | - | 4.826mm | No | - | ROHS3 Compliant | - | ||
![]() RT26C2X501 Bourns Inc. | In Stock | - | Datasheet | 11 Weeks | - | Through Hole | Through Hole | - | - | - | 425mg | Wirewound | - | - | - | Tube | 2007 | Trimpot® RT26 - Sealed | Rectangular - 0.250 x 0.170 Face x 0.250 H 6.35mmx4.32mmx6.35mm | ±5% | - | - | Active | 1 (Unlimited) | 3 | Pin | EAR99 | ±50ppm/°C | 500Ohm | - | 150°C | -55°C | - | - | 0.25W 1/4W | 8533.31.00.00 | - | - | - | - | - | - | TRIMMER | - | RT26C2 | MIL-PRF-27208 | MIL-R-27208 | PC Pins | - | 0.25W | SCREW | 4.78mm | - | 0.41 mm | - | 85°C | Side Adjustment | 11 | - | HORIZONTAL | 3960 deg | 1 | - | - | No | - | ROHS3 Compliant | - | ||
![]() 3009P-1-203LF Bourns Inc. | In Stock | - | - | 8 Weeks | - | PCB, Panel, Through Hole | Through Hole | - | - | WIRE | 1.417476g | Cermet | - | - | 400V | Tube | 2007 | Trimpot® 3009 - Sealed | Rectangular- 0.354 x 0.190 Facex0.750L 8.98mmx4.83mmx19.05mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 3 | Pin | EAR99 | ±100ppm/°C | 20kOhm | Matte Tin (Sn) | 150°C | -55°C | - | Blue | 0.75W 3/4W | 8533.40.80.50 | 750mW | 400V | - | 750mW | 4.83mm | - | TRIMMER | - | 3009P | Not | - | PC Pins | - | 0.75W | SCREW | 5.33mm | - | 0.51 mm | - | 70°C | Side Adjustment | 15 | Linear | HORIZONTAL | 5400 deg | 1 | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 3252P-1-204 Bourns Inc. | In Stock | - | Datasheet | 9 Weeks | - | Panel, Through Hole | Chassis Mount | - | - | WIRE | 1.842719g | Cermet | - | - | - | Tube | 2005 | Trimpot® 3252 - Sealed | Rectangular - 0.500 x 0.220 Face x 0.220 H 12.70mmx5.59mmx5.59mm | ±10% | e0 | no | Active | 1 (Unlimited) | 3 | PC Pin | EAR99 | ±100ppm/°C | 200kOhm | Tin/Lead (Sn90Pb10) | 150°C | -65°C | - | Blue | 0.75W 3/4W | 8533.40.80.50 | 750mW | - | - | 750mW | - | - | TRIMMER | not_compliant | 3252P | - | - | PC Pins | - | 0.75W | SCREW | 13.34mm | 400V | 0.71 mm | - | 85°C | Side Adjustment | 25 | Linear | HORIZONTAL | 9000 deg | 1 | - | 5.588mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() 3262X-1-202 Bourns Inc. | In Stock | - | Datasheet | 12 Weeks | Lead, Tin | Panel, Through Hole | Through Hole | - | - | WIRE | 425.242847mg | Cermet | - | - | - | Tube | 2007 | Trimpot® 3262 - Sealed | Rectangular - 0.250 x 0.170 Face x 0.250 H 6.35mmx4.32mmx6.35mm | ±10% | e0 | no | Active | 1 (Unlimited) | 3 | Pin | EAR99 | ±100ppm/°C | 2kOhm | Tin/Lead (Sn/Pb) | 150°C | -65°C | - | Blue | 0.25W 1/4W | 8533.40.80.50 | 250mW | - | - | 250mW | 4.32mm | Trimmer Pot | TRIMMER | - | 3262X | Not | - | PC Pins | - | 0.25W | SCREW | 4.78mm | - | 0.46 mm | 2517 | 85°C | Side Adjustment | 12 | Linear | HORIZONTAL | 4320 deg | - | - | 6.35mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() 3262P-1-202LF Bourns Inc. | In Stock | - | - | 10 Weeks | - | - | Through Hole | - | NO | WIRE | - | Cermet | 150°C | -65°C | - | Tube | 2007 | Trimpot® 3262 - Sealed | Rectangular - 0.250 x 0.185 Face x 0.185 H 6.35mmx4.70mmx4.70mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 3 | - | EAR99 | ±100ppm/°C | 2kOhm | Matte Tin (Sn) | - | - | - | - | 0.25W 1/4W | 8533.40.80.50 | - | - | - | - | - | Trimmer Pot | TRIMMER | - | 3262P | - | - | PC Pins | - | 0.25W | SCREW | 4.78mm | - | 0.46 mm | 2525 | 85°C | Side Adjustment | 12 | - | HORIZONTAL | 4320 deg | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 3361S-1-101G Bourns Inc. | In Stock | - | Datasheet | 8 Weeks | - | Surface Mount | Surface Mount | - | - | FLAT | 567mg | Cermet | - | - | - | Tape & Reel (TR) | 2006 | Trimpot® 3361 - Sealed | Rectangular - 0.264 x 0.290 Face x 0.290 H 6.71mmx7.37mmx7.37mm | ±10% | e3 | yes | Active | 3 (168 Hours) | 3 | Gull Wing | EAR99 | ±100ppm/°C | 100Ohm | Matte Tin (Sn) | 125°C | -55°C | Cermet, Potentiometer | Natural | 0.5W 1/2W | 8533.40.80.50 | 500mW | - | - | 500mW | - | - | TRIMMER | - | 3361S | - | - | Gull Wing | - | 0.5W | SCREW | - | - | - | - | 70°C | Side Adjustment | 1 | - | HORIZONTAL | - | - | - | 7.366mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() 3314H-1-105 Bourns Inc. | In Stock | - | Datasheet | 7 Weeks | - | Through Hole | Through Hole | - | - | FLAT | - | Cermet | - | - | - | Tube | 2007 | Trimpot® 3314 - Sealed | Square - 0.177 x 0.177 Face x 0.100 H 4.50mmx4.50mmx2.55mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 3 | PC Pin | - | ±100ppm/°C | 1MOhm | Matte Tin (Sn) | 125°C | -55°C | Cermet, Potentiometer | - | 0.25W 1/4W | - | 250mW | - | - | 250mW | - | Rectangular | TRIMMER | - | 3314H | - | - | PC Pins | - | 0.25W | SCREW | - | - | - | - | 70°C | Top Adjustment | 1 | - | VERTICAL | 240 deg | - | - | 2.54mm | No | No SVHC | ROHS3 Compliant | - | ||
![]() PV32H503A02B00 Bourns Inc. | In Stock | - | - | 6 Weeks | - | Through Hole | Through Hole | - | - | - | - | Cermet | - | - | - | Bulk | 2012 | PV32 | Round - 0.260Dia x 0.181 H 6.60mmx4.60mm | ±10% | - | yes | Active | 1 (Unlimited) | - | PC Pins | - | ±100ppm/°C | 50kOhm | - | - | - | Ceramic | - | 0.5W 1/2W | - | - | - | - | 500mW | - | - | - | - | PV32H | - | - | PC Pins | - | - | - | - | - | - | - | - | Top Adjustment | 1 | - | - | - | - | - | 4.5974mm | - | - | ROHS3 Compliant | - | ||
![]() 3329X-1-102LF Bourns Inc. | In Stock | - | - | 6 Weeks | Tin | Through Hole | Through Hole | - | - | WIRE | 566.990462mg | Cermet | - | - | - | Tube | 2006 | Trimpot® 3329 - Sealed | Rectangular - 0.260 x 0.330 Face x 0.330 H 6.60mmx8.38mmx8.38mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 3 | Pin | - | ±100ppm/°C | 1kOhm | - | 150°C | -55°C | - | White | 0.5W 1/2W | - | 500mW | - | - | 500mW | 6.1mm | Trimmer Pot | TRIMMER | - | 3329X | Not | - | PC Pins | - | 0.5W | SCREW | 7.75mm | 300V | - | - | 85°C | Side Adjustment | 1 | - | HORIZONTAL | 240 deg | - | 6.6mm | 8.382mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() 3292X-1-104 Bourns Inc. | In Stock | - | Datasheet | 8 Weeks | - | Panel, Through Hole | Through Hole | - | - | WIRE | 708.738078mg | Cermet | - | - | - | Tube | 2007 | Trimpot® 3292 - Sealed | Rectangular - 0.375 x 0.150 Face x 0.375 H 9.53mmx3.81mmx9.53mm | ±10% | e0 | no | Active | 1 (Unlimited) | 3 | Pin | EAR99 | ±100ppm/°C | 100kOhm | Tin/Lead (Sn/Pb) | 150°C | -65°C | - | Blue | 0.5W 1/2W | 8533.40.80.50 | 500mW | - | - | 500mW | 3.81mm | Trimmer Pot | TRIMMER | - | 3292X | Not | - | PC Pins | - | 0.5W | SCREW | 8.26mm | - | 0.51 mm | 3815 | 85°C | Side Adjustment | 25 | Linear | HORIZONTAL | 9000 deg | - | - | 9.525mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() 3252X-1-502M Bourns Inc. | In Stock | - | Datasheet | 8 Weeks | Lead, Tin | Panel, Through Hole | Panel Mount, Through Hole | - | - | WIRE | 1.842719g | Cermet | - | - | - | Tube | 2005 | Trimpot® 3252 - Sealed | Rectangular - 0.500 x 0.220 Face x 0.500 H 12.70mmx5.59mmx12.70mm | ±10% | e0 | no | Active | 1 (Unlimited) | 3 | Pin | EAR99 | ±100ppm/°C | 5kOhm | Tin/Lead (Sn90Pb10) | 150°C | -65°C | - | - | 0.75W 3/4W | 8533.40.80.50 | 750mW | - | - | 750mW | 7.62mm | - | TRIMMER | - | 3252X | Not | - | PC Pins | - | 0.75W | SCREW | 13.4mm | 400V | 0.71 mm | - | 85°C | Side Adjustment | 25 | - | HORIZONTAL | 9000 deg | 1 | - | 12.7mm | - | - | Non-RoHS Compliant | - | ||
![]() 3339H-1-102LF Bourns Inc. | In Stock | - | - | 7 Weeks | - | Through Hole | Through Hole | - | - | WIRE | 566.990462mg | Cermet | - | - | - | Tube | 2007 | Trimpot® 3339 - Sealed | Round - 0.300Dia x 0.250 H 7.62mmx6.35mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 3 | Pin | EAR99 | ±100ppm/°C | 1kOhm | Matte Tin (Sn) | 150°C | -55°C | - | Blue | 0.5W 1/2W | - | 500mW | 300V | - | 500mW | - | Cylindrical | TRIMMER | - | 3339H | - | - | PC Pins | - | 0.5W | SCREW | - | - | - | - | 85°C | Top Adjustment | 4 | - | VERTICAL | - | 1 | - | 6.35mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() RJ22FP201 Bourns Inc. | In Stock | - | Datasheet | 10 Weeks | - | Through Hole | Chassis Mount | - | - | WIRE | - | Cermet | - | - | - | Bulk | 2014 | Trimpot® RJ22 - Sealed | Rectangular - 0.500 x 0.220 Face x 0.220 H 12.70mmx5.59mmx5.59mm | ±10% | e0 | no | Active | 1 (Unlimited) | 3 | - | EAR99 | ±100ppm/°C | 200Ohm | Tin/Lead (Sn/Pb) | 150°C | -65°C | - | - | 0.5W 1/2W | 8533.40.80.50 | - | - | TUBE | - | - | - | TRIMMER | - | RJ22FP | - | MIL-PRF-22097 | PC Pins | - | 0.5W | SCREW | 13.34mm | 400V | 0.71 mm | - | 85°C | Side Adjustment | 25 | - | HORIZONTAL | - | 1 | - | - | No | - | Non-RoHS Compliant | - | ||
![]() 3329P-DK9-253 Bourns Inc. | In Stock | - | Datasheet | 8 Weeks | - | Through Hole | Through Hole | - | - | - | 566.990462mg | Cermet | - | - | - | Tube | 2010 | Trimpot® 3329 - Sealed | Round - 0.250Dia x 0.244 H 6.35mmx6.22mm | ±10% | e0 | no | Active | 1 (Unlimited) | - | Pin | - | ±100ppm/°C | 25kOhm | Tin/Lead (Sn/Pb) | 100°C | -25°C | - | - | 0.5W 1/2W | - | 200mW | - | - | 500mW | - | Trimmer Pot | TRIMMER | - | 3329P | Not | - | PC Pins | - | 0.5W | - | 4.75mm | - | 0.46 mm | - | - | Top Adjustment | 1 | - | - | 260 deg | - | - | 6.1976mm | - | - | Non-RoHS Compliant | - | ||
![]() 3262X-1-204 Bourns Inc. | In Stock | - | Datasheet | 12 Weeks | - | PCB, Through Hole | Through Hole | - | - | WIRE | 425.242847mg | Cermet | - | - | - | Tube | 2007 | Trimpot® 3262 - Sealed | Rectangular - 0.250 x 0.170 Face x 0.250 H 6.35mmx4.32mmx6.35mm | ±10% | e0 | no | Active | 1 (Unlimited) | 3 | Pin | EAR99 | ±100ppm/°C | 200kOhm | Tin/Lead (Sn/Pb) | 150°C | -65°C | - | Blue | 0.25W 1/4W | 8533.40.80.50 | 250mW | - | - | 250mW | 4.32mm | Trimmer Pot | TRIMMER | - | 3262X | Not | - | PC Pins | - | 0.25W | SCREW | 4.78mm | - | 0.46 mm | 2517 | 85°C | Side Adjustment | 12 | Linear | HORIZONTAL | 4320 deg | - | - | 6.35mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() 3269P-1-202LF Bourns Inc. | In Stock | - | - | 10 Weeks | - | Surface Mount | Surface Mount | SMD/SMT | - | - | 425mg | Cermet | - | - | - | Tube | 2005 | Trimpot® 3269 - Sealed | Rectangular - 0.250 x 0.170 Face x 0.205 H 6.35mmx4.32mmx5.21mm | ±10% | e3 | yes | Active | 2 (1 Year) | 3 | Gull Wing | EAR99 | ±100ppm/°C | 2kOhm | Matte Tin (Sn) | 150°C | -65°C | Cermet, Potentiometer | - | 0.25W 1/4W | 8533.40.80.50 | 250mW | 300V | - | 250mW | 8.39mm | Trimmer Pot | TRIMMER | - | 3269P | Not | - | Gull Wing | 300V | 0.25W | SCREW | - | - | - | 2525 | 85°C | Side Adjustment | 12 | Linear | HORIZONTAL | 4320 deg | - | - | 5.207mm | No | No SVHC | ROHS3 Compliant | - |