- Adjustment Type
- Base Part Number
- Factory Lead Time
- Max Operating Temperature
- Military Standard
- Min Operating Temperature
- Moisture Sensitivity Level (MSL)
- Mount
- Mounting Type
- Number of Turns
- Packaging
- Part Status
Attribute column
Manufacturer
Bourns Trimmer Potentiometers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Surface Mount | Terminal Shape | Mounting Feature | Weight | Resistive Material | Voltage Rated | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Color | Power (Watts) | HTS Code | Power Rating | Voltage - Rated DC | Packing Method | Max Power Dissipation | Depth | Construction | Resistor Type | Reach Compliance Code | Base Part Number | Military Standard | Reference Standard | Termination Style | Rated Power Dissipation (P) | Actuator Type | Lead Length | Working Voltage | Insulation Resistance | Lead Diameter | Size Code | Rated Temperature | Adjustment Type | Number of Turns | Taper | Actuator Orientation | Rotation Angle | Ganging Number | Diameter | Height | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 3252P-1-501 Bourns Inc. | In Stock | - | Datasheet | 8 Weeks | - | Panel, Through Hole | Chassis Mount | - | WIRE | - | 1.842719g | Cermet | - | Tube | 2005 | Trimpot® 3252 - Sealed | Rectangular - 0.500 x 0.220 Face x 0.220 H 12.70mmx5.59mmx5.59mm | ±10% | e0 | no | Active | 1 (Unlimited) | 3 | PC Pin | EAR99 | ±100ppm/°C | 500Ohm | Tin/Lead (Sn90Pb10) | 150°C | -65°C | - | Blue | 0.75W 3/4W | 8533.40.80.50 | 750mW | - | - | 750mW | - | - | TRIMMER | not_compliant | 3252P | - | - | PC Pins | 0.75W | SCREW | 13.34mm | 400V | - | 0.71 mm | - | 85°C | Side Adjustment | 25 | - | HORIZONTAL | 9000 deg | 1 | - | 5.588mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() RJR24FW100R Bourns Inc. | In Stock | - | Datasheet | 14 Weeks | - | Through Hole | Chassis Mount | - | WIRE | - | 708.738078mg | Cermet | 300V | Tube | 2012 | Trimpot® RJ24/RJR24-Sealed | Rectangular - 0.375 x 0.190 Face x 0.395 H 9.53mmx4.83mmx10.03mm | ±10% | e0 | no | Active | 1 (Unlimited) | 3 | Pin | EAR99 | ±100ppm/°C | 10Ohm | Tin/Lead (Sn/Pb) | 150°C | -55°C | - | - | 0.5W 1/2W | 8533.40.80.50 | 500mW | - | - | - | 4.83mm | Trimmer Pot | TRIMMER | - | RJR24 | MIL-PRF-39035 | - | PC Pins | 0.5W | SCREW | 6.4mm | - | - | 0.51 mm | 3819 | 85°C | Top Adjustment | 25 | Linear | VERTICAL | 9000 deg | - | - | 10.03mm | No | - | Non-RoHS Compliant | - | ||
![]() 3312J-1-202E Bourns Inc. | In Stock | - | Datasheet | 8 Weeks | - | Surface Mount | Surface Mount | - | WRAPAROUND | - | 32.1mg | Cermet | 500V | Tape & Reel (TR) | 2007 | Trimpot® 3312 - Sealed | Rectangular - 0.110 x 0.098 Face x 0.067 H 2.80mmx2.50mmx1.70mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 3 | J-Hook | EAR99 | ±100ppm/°C | 2kOhm | Matte Tin (Sn) | 125°C | -55°C | - | - | 0.1W 1/10W | 8533.40.80.50 | 100mW | 500V | TR, EMBOSSED, 7 INCH | 100mW | 2.8mm | - | TRIMMER | - | 3312J | Not | - | J Lead | - | SCREW | - | - | 500MOhm | - | - | 70°C | Top Adjustment | 1 | - | VERTICAL | 255 deg | - | - | 1.7018mm | - | No SVHC | ROHS3 Compliant | - | ||
![]() 3292W-1-101M Bourns Inc. | In Stock | - | Datasheet | 11 Weeks | Lead, Tin | PCB, Panel, Through Hole | Panel Mount, Through Hole | - | WIRE | - | 708.738078mg | Cermet | - | Tube | 2007 | Trimpot® 3292 - Sealed | Rectangular - 0.375 x 0.150 Face x 0.375 H 9.53mmx3.81mmx9.53mm | ±10% | e0 | no | Active | 1 (Unlimited) | 3 | Pin | EAR99 | ±100ppm/°C | 100Ohm | Tin/Lead (Sn/Pb) | 150°C | -65°C | - | - | 0.5W 1/2W | 8533.40.80.50 | 500mW | - | - | 500mW | 6.1mm | Trimmer Pot | TRIMMER | - | 3292W | Not | - | PC Pins | 0.5W | SCREW | 8.26mm | - | - | 0.51 mm | 3815 | 85°C | Top Adjustment | 25 | Linear | VERTICAL | 9000 deg | - | - | 9.525mm | - | - | Non-RoHS Compliant | - | ||
![]() 3214J-1-500E Bourns Inc. | In Stock | - | - | 7 Weeks | - | Surface Mount | Surface Mount | - | J BEND | - | - | Cermet | - | Tape & Reel (TR) | 2011 | Trimpot® 3214 - Sealed | Rectangular - 0.189 x 0.138 Face x 0.146 H 4.80mmx3.50mmx3.71mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 3 | J-Hook | - | ±100ppm/°C | 50Ohm | Matte Tin (Sn) | 150°C | -65°C | Cermet, Potentiometer | - | 0.25W 1/4W | - | 250mW | - | TR, EMBOSSED, 7 INCH | - | 5mm | Trimmer Pot | TRIMMER | - | 3214J | Not | - | J Lead | - | SCREW | - | - | - | - | 1918 | - | Side Adjustment | 5 | - | HORIZONTAL | 1800 deg | - | - | 3.69mm | - | No SVHC | ROHS3 Compliant | - | ||
![]() 3362F-1-103LF Bourns Inc. | In Stock | - | Datasheet | 8 Weeks | Tin | PCB, Through Hole | Through Hole | - | - | - | 566.990462mg | Cermet | - | Tube | 2007 | Trimpot® 3362 - Sealed | Rectangular - 0.275 x 0.260 Face x 0.185 H 6.99mmx6.60mmx4.70mm | ±10% | e3 | - | Active | 1 (Unlimited) | - | Pin | EAR99 | ±100ppm/°C | 10kOhm | - | 125°C | -55°C | - | - | 0.5W 1/2W | 8533.40.80.50 | 500mW | - | - | 500mW | 6.99mm | Trimmer Pot | TRIMMER | - | 3362F | Not | - | PC Pins | 0.5W | - | 5.46mm | - | - | 0.46 mm | 2628 | - | Top Adjustment | 1 | - | - | 240 deg | - | - | 4.699mm | No | No SVHC | ROHS3 Compliant | - | ||
![]() 3269W-1-253LF Bourns Inc. | In Stock | - | - | 6 Weeks | - | Surface Mount | Surface Mount | - | - | - | 425mg | Cermet | - | Tube | 2006 | Trimpot® 3269 - Sealed | Rectangular - 0.250 x 0.170 Face x 0.293 H 6.35mmx4.32mmx7.44mm | ±10% | e3 | yes | Active | 2 (1 Year) | 3 | Gull Wing | - | ±100ppm/°C | 25kOhm | Matte Tin (Sn) | 150°C | -65°C | Cermet, Potentiometer | - | 0.25W 1/4W | - | 250mW | - | - | 250mW | 6.36mm | Trimmer Pot | TRIMMER | - | 3269W | Not | - | Gull Wing | 0.25W | SCREW | - | 300V | - | - | 2517 | 85°C | Top Adjustment | 12 | Linear | VERTICAL | 4320 deg | - | - | 7.4422mm | No | No SVHC | ROHS3 Compliant | - | ||
![]() 3262X-1-504LF Bourns Inc. | In Stock | - | Datasheet | 12 Weeks | Tin | PCB, Through Hole | Through Hole | - | WIRE | - | 425.242847mg | Cermet | 300V | Tube | 2007 | Trimpot® 3262 - Sealed | Rectangular - 0.250 x 0.170 Face x 0.250 H 6.35mmx4.32mmx6.35mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 3 | Pin | EAR99 | ±100ppm/°C | 500kOhm | - | 150°C | -65°C | - | Blue | 0.25W 1/4W | 8533.40.80.50 | 250mW | - | - | 250mW | - | Trimmer Pot | TRIMMER | - | 3262X | - | - | PC Pins | 0.25W | SCREW | 4.78mm | - | - | 0.46 mm | 2517 | 85°C | Side Adjustment | 12 | Linear | HORIZONTAL | 4320 deg | - | - | 6.35mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() 3312J-1-104E Bourns Inc. | In Stock | - | - | 8 Weeks | - | Surface Mount | Surface Mount | - | WRAPAROUND | - | 32.1mg | Cermet | - | Tape & Reel (TR) | 2007 | Trimpot® 3312 - Sealed | Rectangular - 0.110 x 0.098 Face x 0.067 H 2.80mmx2.50mmx1.70mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 3 | J-Hook | EAR99 | ±100ppm/°C | 100kOhm | Matte Tin (Sn) | 125°C | -55°C | - | - | 0.1W 1/10W | 8533.40.80.50 | 100mW | 500V | TR, EMBOSSED, 7 INCH | 100mW | 2.8mm | - | TRIMMER | - | 3312J | Not | - | J Lead | - | SCREW | - | 50V | 500MOhm | - | - | 70°C | Top Adjustment | 1 | - | VERTICAL | 255 deg | - | - | 1.7018mm | - | No SVHC | ROHS3 Compliant | - | ||
![]() RT22C2X201 Bourns Inc. | In Stock | - | - | 7 Weeks | - | Through Hole | Chassis Mount | - | - | - | - | Wirewound | - | Tube | - | Trimpot® RT22/RTR22-Sealed | Rectangular - 0.500 x 0.220 Face x 0.500 H 12.70mmx5.59mmx12.70mm | ±5% | - | no | Active | 1 (Unlimited) | 3 | Pin | EAR99 | ±50ppm/°C | 200Ohm | - | 150°C | -65°C | - | - | 0.75W 3/4W | 8533.31.00.00 | - | - | - | - | 5.59mm | Square | TRIMMER | - | RT22C2 | MIL-PRF-27208 | - | PC Pins | 0.75W | SCREW | 6.35mm | - | - | 0.71 mm | - | 85°C | Side Adjustment | 25 | - | HORIZONTAL | 9000 deg | 1 | - | - | No | - | ROHS3 Compliant | - | ||
![]() 3314J-2-203E Bourns Inc. | In Stock | - | - | 8 Weeks | Tin | Surface Mount | Surface Mount | - | J BEND | - | - | Cermet | - | Tape & Reel (TR) | 1999 | Trimpot® 3314 - Sealed | Square - 0.177 x 0.177 Face x 0.100 H 4.50mmx4.50mmx2.55mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 3 | J-Hook | - | ±100ppm/°C | 20kOhm | - | 125°C | -55°C | Cermet, Potentiometer | - | 0.25W 1/4W | - | 250mW | - | TR, EMBOSSED, 7 INCH | 250mW | 5mm | Rectangular | TRIMMER | - | 3314J | Not | - | J Lead | 0.25W | SCREW | - | 300V | - | - | - | 70°C | Top Adjustment | 1 | - | VERTICAL | 240 deg | - | - | 2.54mm | - | No SVHC | ROHS3 Compliant | - | ||
![]() 3362S-1-100LF Bourns Inc. | In Stock | - | Datasheet | 7 Weeks | Tin | Through Hole | Through Hole | - | WIRE | - | 566.990462mg | Cermet | - | Tube | 2007 | Trimpot® 3362 - Sealed | Rectangular - 0.275 x 0.260 Face x 0.275 H 6.99mmx6.60mmx6.99mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 3 | Pin | EAR99 | ±100ppm/°C | 10Ohm | - | 125°C | -55°C | - | - | 0.5W 1/2W | 8533.40.80.50 | 500mW | - | - | 500mW | - | Trimmer Pot | TRIMMER | - | 3362S | - | - | PC Pins | 0.5W | SCREW | 5.46mm | - | - | 0.46 mm | 2628 | 70°C | Side Adjustment | 1 | - | HORIZONTAL | 240 deg | - | - | 6.985mm | - | - | ROHS3 Compliant | - | ||
![]() RT12C2P102 Bourns Inc. | In Stock | - | - | 7 Weeks | - | Through Hole | Chassis Mount | - | - | - | - | Wirewound | - | Tube | 2012 | Trimpot® RT12 - Sealed | Rectangular - 0.315 x 0.190 Facex1.250L 8.00mmx4.83mmx31.75mm | ±5% | - | no | Active | 1 (Unlimited) | 3 | Pin | EAR99 | ±50ppm/°C | 1kOhm | - | 150°C | -55°C | - | - | - | 8533.31.00.00 | 1W | - | - | - | 4.83mm | - | TRIMMER | - | RT12C2 | MIL-PRF-27208 | - | PC Pins | 1W | SCREW | 12.7mm | - | - | 0.71 mm | - | 70°C | Side Adjustment | 22 | - | HORIZONTAL | 7920 deg | 1 | - | - | No | - | ROHS3 Compliant | - | ||
![]() RTR22DP103M Bourns Inc. | In Stock | - | - | 7 Weeks | - | Through Hole | Chassis Mount | - | - | - | - | Wirewound | - | Tube | 2007 | Trimpot® RT22/RTR22-Sealed | Rectangular - 0.500 x 0.220 Face x 0.220 H 12.70mmx5.59mmx5.59mm | ±5% | - | no | Active | 1 (Unlimited) | 3 | Pin | EAR99 | ±50ppm/°C | 10kOhm | - | 150°C | -65°C | - | - | 0.75W 3/4W | 8533.31.00.00 | 750mW | - | - | - | 13.59mm | Square | TRIMMER | - | RTR22 | MIL-PRF-39015 | - | PC Pins | 0.75W | SCREW | 6.35mm | - | - | 0.71 mm | - | 85°C | Side Adjustment | 25 | Linear | HORIZONTAL | 9000 deg | 1 | - | 5.59mm | No | - | ROHS3 Compliant | - | ||
![]() 3314H-1-502 Bourns Inc. | In Stock | - | Datasheet | 7 Weeks | - | Through Hole | Through Hole | - | FLAT | - | 283mg | Cermet | - | Tube | 2007 | Trimpot® 3314 - Sealed | Square - 0.177 x 0.177 Face x 0.100 H 4.50mmx4.50mmx2.55mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 3 | Pin | EAR99 | ±100ppm/°C | 5kOhm | Matte Tin (Sn) | 125°C | -55°C | Cermet, Potentiometer | - | 0.25W 1/4W | 8533.40.80.50 | 250mW | - | - | 250mW | 6.3mm | Rectangular | TRIMMER | - | 3314H | Not | - | PC Pins | 0.25W | SCREW | - | - | - | - | - | 70°C | Top Adjustment | 1 | - | VERTICAL | 240 deg | - | - | 2.54mm | - | No SVHC | ROHS3 Compliant | - | ||
![]() 3057P-1-103 Bourns Inc. | In Stock | - | - | 11 Weeks | - | Chassis Mount, Panel, Through Hole | Chassis Mount | - | - | - | 2.834952g | Wirewound | - | Tube | 2010 | Trimpot® 3057 - Sealed | Rectangular - 0.315 x 0.190 Facex1.250L 8.00mmx4.83mmx31.75mm | ±5% | e4 | yes | Active | 1 (Unlimited) | 3 | Pin | EAR99 | ±50ppm/°C | 10kOhm | Gold (Au) | 150°C | -55°C | - | - | - | 8533.31.00.00 | 1W | 500V | - | 1W | 4.83mm | - | POTENTIOMETER | - | 3057P | Not | - | PC Pins | 1W | SCREW | 12.7mm | - | - | 0.71 mm | - | 70°C | Side Adjustment | 22 | - | HORIZONTAL | 7920 deg | 1 | - | - | No | No SVHC | Non-RoHS Compliant | - | ||
![]() RJ24FX500 Bourns Inc. | In Stock | - | Datasheet | 16 Weeks | - | - | Chassis Mount | NO | WIRE | THROUGH HOLE MOUNT | - | Cermet | - | Tube | 2012 | Trimpot® RJ24/RJR24-Sealed | Rectangular - 0.395 x 0.190 Face x 0.395 H 10.03mmx4.83mmx10.03mm | ±10% | e0 | no | Active | 1 (Unlimited) | 3 | Pin | EAR99 | ±100ppm/°C | 50Ohm | Tin/Lead (Sn/Pb) | 150°C | -55°C | - | - | 0.5W 1/2W | 8533.40.80.50 | - | - | - | - | 4.83mm | Trimmer Pot | TRIMMER | not_compliant | RJ24FX | MIL-PRF-22097 | - | PC Pins | 0.5W | SCREW | 6.4mm | - | - | 0.51 mm | 3819 | 85°C | Side Adjustment | 25 | - | HORIZONTAL | 9000 deg | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() RJR26FA103R Bourns Inc. | In Stock | - | Datasheet | 11 Weeks | - | Through Hole | Through Hole | - | - | - | 425.242847mg | Cermet | 300V | Tube | - | Trimpot® RJ26/RJR26-Sealed | Rectangular - 0.250 x 0.170 Face x 0.270 H 6.35mmx4.31mmx6.85mm | ±10% | - | - | Active | 1 (Unlimited) | - | Pin | - | ±100ppm/°C | 10kOhm | - | 150°C | -55°C | - | - | 0.25W 1/4W | - | 250mW | - | - | - | - | - | - | not_compliant | RJR26 | - | - | PC Pins | - | - | - | - | - | - | - | - | Top Adjustment | 12 | Linear | - | - | - | - | 7.24mm | - | - | Non-RoHS Compliant | - | ||
![]() RJ50FP203 Bourns Inc. | In Stock | - | - | 9 Weeks | - | Through Hole | Through Hole | - | WIRE | - | - | Cermet | 300V | Tube | 2010 | Trimpot® RJ50/RJR50-Sealed | Round - 0.250Dia x 0.228 H 6.35mmx5.79mm | ±10% | e0 | no | Active | 1 (Unlimited) | 3 | Radial | EAR99 | ±100ppm/°C | 20kOhm | Tin/Lead (Sn/Pb) | 150°C | -55°C | - | - | 0.5W 1/2W | 8533.40.80.50 | 500mW | - | - | - | - | Trimmer Pot | TRIMMER | - | RJ50FP | - | MIL-PRF-22097 | PC Pins | 0.5W | SCREW | 4.75mm | - | - | - | - | 85°C | Top Adjustment | 1 | Linear | VERTICAL | 240 deg | - | 6.35mm | - | No | - | Non-RoHS Compliant | - | ||
![]() RJR50FP105P Bourns Inc. | In Stock | - | - | 11 Weeks | - | Through Hole | Through Hole | - | WIRE | - | - | Cermet | - | Tube | 2010 | Trimpot® RJ50/RJR50-Sealed | Round - 0.250Dia x 0.228 H 6.35mmx5.79mm | ±10% | e0 | - | Active | 1 (Unlimited) | 3 | - | EAR99 | ±100ppm/°C | 1MOhm | Tin/Lead (Sn/Pb) | 150°C | -55°C | - | - | 0.5W 1/2W | 8533.40.80.50 | - | - | - | - | - | Cylinder | POTENTIOMETER | - | RJR50 | - | MIL-PRF-39035 | PC Pins | 0.5W | SCREW | 4.75mm | 300V | - | 0.46 mm | - | 85°C | Top Adjustment | 1 | - | VERTICAL | 240 deg | 1 | - | - | No | - | Non-RoHS Compliant | - |