- Adjustment Type
- Base Part Number
- Factory Lead Time
- Max Operating Temperature
- Military Standard
- Min Operating Temperature
- Moisture Sensitivity Level (MSL)
- Mount
- Mounting Type
- Number of Turns
- Packaging
- Part Status
Attribute column
Manufacturer
Bourns Trimmer Potentiometers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Terminal Shape | Weight | Resistive Material | Voltage Rated | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Color | Power (Watts) | HTS Code | Power Rating | Voltage - Rated DC | Packing Method | Max Power Dissipation | Depth | Construction | Resistor Type | Reach Compliance Code | Base Part Number | Military Standard | Termination Style | Voltage - Rated AC | Rated Power Dissipation (P) | Actuator Type | Lead Length | Working Voltage | Insulation Resistance | Lead Diameter | Size Code | Rated Temperature | Adjustment Type | Number of Turns | Taper | Actuator Orientation | Rotation Angle | Ganging Number | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 3386T-1-500LF Bourns Inc. | In Stock | - | - | 8 Weeks | - | Through Hole | Through Hole | WIRE | 850.485694mg | Cermet | 300V | Tube | 2007 | Trimpot® 3386 - Sealed | Square - 0.375 x 0.375 Face x 0.190 H 9.53mmx9.53mmx4.83mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 3 | Pin | - | ±100ppm/°C | 50Ohm | Matte Tin (Sn) | 125°C | -55°C | - | - | 0.5W 1/2W | - | 500mW | - | - | 500mW | 9.53mm | Trimmer Pot | TRIMMER | - | 3386T | Not | PC Pins | - | 0.5W | SCREW | 5.97mm | - | - | - | 3838 | 85°C | Top Adjustment | 1 | Linear | VERTICAL | 280 deg | - | 4.826mm | - | - | No | - | ROHS3 Compliant | - | ||
![]() RJR24FX203P Bourns Inc. | In Stock | - | Datasheet | 11 Weeks | - | Through Hole | Chassis Mount | WIRE | 708.738078mg | Cermet | 300V | Tube | 2007 | Trimpot® RJ24/RJR24-Sealed | Rectangular - 0.395 x 0.190 Face x 0.395 H 10.03mmx4.83mmx10.03mm | ±10% | e0 | no | Active | 1 (Unlimited) | 3 | Pin | EAR99 | ±100ppm/°C | 20kOhm | Tin/Lead (Sn/Pb) | 150°C | -55°C | - | - | 0.5W 1/2W | 8533.40.80.50 | 500mW | - | - | - | - | Trimmer Pot | TRIMMER | - | RJR24 | MIL-PRF-39035 | PC Pins | - | 0.5W | SCREW | 6.4mm | - | - | 0.51 mm | 3819 | 85°C | Side Adjustment | 25 | Linear | HORIZONTAL | 9000 deg | - | 10.03mm | - | - | No | No SVHC | Non-RoHS Compliant | - | ||
![]() RTR22DX103M Bourns Inc. | In Stock | - | Datasheet | 7 Weeks | - | Through Hole | Chassis Mount | - | - | Wirewound | - | Tube | 2007 | Trimpot® RT22/RTR22-Sealed | Rectangular - 0.500 x 0.220 Face x 0.500 H 12.70mmx5.59mmx12.70mm | ±5% | - | no | Active | 1 (Unlimited) | 3 | Radial | EAR99 | ±50ppm/°C | 10kOhm | - | 150°C | -65°C | - | - | 0.75W 3/4W | 8533.31.00.00 | 750mW | - | - | - | 5.59mm | Square | TRIMMER | - | RTR22 | MIL-PRF-39015 | PC Pins | - | 0.75W | SCREW | 6.35mm | - | - | 0.71 mm | - | 85°C | Side Adjustment | 25 | Linear | HORIZONTAL | 9000 deg | 1 | 5.59mm | - | - | No | - | ROHS3 Compliant | - | ||
![]() 3313J-2-204E Bourns Inc. | In Stock | - | - | 8 Weeks | Tin | Surface Mount | Surface Mount | WRAPAROUND | - | Cermet | - | Tape & Reel (TR) | 2012 | Trimpot® 3313 - Sealed | Rectangular - 0.138 x 0.126 Face x 0.087 H 3.50mmx3.20mmx2.20mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 3 | J-Hook | - | ±100ppm/°C | 200kOhm | - | 125°C | -55°C | - | - | 0.125W 1/8W | - | 100mW | - | TR, EMBOSSED, 7 INCH | 125mW | 3.5mm | - | TRIMMER | - | 3313J | Not | J Lead | - | - | SCREW | - | - | - | - | - | 70°C | Top Adjustment | 1 | - | VERTICAL | 250 deg | - | 2.2098mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() 3313J-2-201E Bourns Inc. | In Stock | - | - | 8 Weeks | Tin | Surface Mount | Surface Mount | WRAPAROUND | - | Cermet | - | Tape & Reel (TR) | 2006 | Trimpot® 3313 - Sealed | Rectangular - 0.138 x 0.126 Face x 0.087 H 3.50mmx3.20mmx2.20mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 3 | SMD/SMT | - | ±100ppm/°C | 200Ohm | - | 125°C | -55°C | - | - | 0.125W 1/8W | - | 100mW | - | TR, EMBOSSED, 7 INCH | 125mW | - | - | TRIMMER | - | 3313J | - | J Lead | - | - | SCREW | - | - | - | - | - | 70°C | Top Adjustment | 1 | - | VERTICAL | 250 deg | - | 2.2098mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() RTR24DP202M Bourns Inc. | In Stock | - | - | 7 Weeks | - | Through Hole | Through Hole | - | 709mg | Wirewound | - | Tube | 2007 | Trimpot® RT24/RTR24-Sealed | Rectangular - 0.375 x 0.150 Face x 0.150 H 9.53mmx3.81mmx3.81mm | ±5% | - | no | Active | 1 (Unlimited) | 3 | Pin | EAR99 | ±50ppm/°C | 2kOhm | - | 150°C | -65°C | - | - | 0.75W 3/4W | 8533.31.00.00 | 750mW | - | - | - | 10.55mm | Trimmer Pot | TRIMMER | - | RTR24 | MIL-PRF-39015 | PC Pins | - | 0.75W | SCREW | 8mm | - | - | 0.51 mm | 3838 | 85°C | Side Adjustment | 25 | Linear | HORIZONTAL | 9000 deg | - | 3.81mm | - | - | No | No SVHC | ROHS3 Compliant | - | ||
![]() 3386F-1-222LF Bourns Inc. | In Stock | - | Datasheet | 14 Weeks | Tin | Through Hole | Through Hole | - | 850.485694mg | Cermet | 300V | Tube | 2007 | Trimpot® 3386 - Sealed | Square - 0.375 x 0.375 Face x 0.190 H 9.53mmx9.53mmx4.83mm | ±10% | - | - | Active | 1 (Unlimited) | - | Pin | - | ±100ppm/°C | 2.2kOhms | - | 125°C | -55°C | Cermet | - | 0.5W 1/2W | - | 500mW | - | - | 500mW | 9.53mm | - | - | - | 3386F | - | PC Pins | - | - | - | - | - | - | - | - | - | Top Adjustment | 1 | - | - | - | - | 4.826mm | 9.53mm | 9.525mm | - | No SVHC | ROHS3 Compliant | - | ||
![]() 3059Y-1-102 Bourns Inc. | In Stock | - | - | 8 Weeks | Lead, Tin | Chassis Mount, Panel | Chassis Mount | WIRE | 2.834952g | Cermet | - | Tube | 2005 | Trimpot® 3059 - Sealed | Rectangular - 0.315 x 0.190 Facex1.250L 8.00mmx4.83mmx31.75mm | ±10% | e0 | no | Active | 1 (Unlimited) | 3 | Pin | EAR99 | ±100ppm/°C | 1kOhm | Tin/Lead (Sn60Pb40) | 150°C | -55°C | - | Blue | - | 8533.40.80.50 | 1W | 500V | - | 1W | 4.83mm | - | TRIMMER | - | 3059Y | Not | PC Pins | - | 1W | SCREW | 12.7mm | 400V | - | 0.71 mm | - | 70°C | Side Adjustment | 22 | Linear | HORIZONTAL | 7920 deg | 1 | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() 3009P-1-502 Bourns Inc. | In Stock | - | - | 7 Weeks | - | Panel, Through Hole | Through Hole | WIRE | 1.417476g | Cermet | - | Tube | 2005 | Trimpot® 3009 - Sealed | Rectangular- 0.354 x 0.190 Facex0.750L 8.98mmx4.83mmx19.05mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 3 | Pin | EAR99 | ±100ppm/°C | 5kOhm | Matte Tin (Sn) | 150°C | -55°C | - | Blue | 0.75W 3/4W | 8533.40.80.50 | 750mW | 500V | - | 750mW | 4.83mm | - | TRIMMER | - | 3009P | Not | PC Pins | - | 0.75W | SCREW | 5.33mm | 400V | - | 0.51 mm | - | 70°C | Side Adjustment | 15 | Linear | HORIZONTAL | 5400 deg | 1 | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() 3386Y-1-202 Bourns Inc. | In Stock | - | Datasheet | 8 Weeks | - | Through Hole | Through Hole | WIRE | 850.485694mg | Cermet | 300V | Tube | 2007 | Trimpot® 3386 - Sealed | Square - 0.375 x 0.375 Face x 0.190 H 9.53mmx9.53mmx4.83mm | ±10% | e0 | no | Active | 1 (Unlimited) | 3 | Pin | EAR99 | ±100ppm/°C | 2kOhm | Tin/Lead (Sn/Pb) | 125°C | -55°C | - | Blue | 0.5W 1/2W | 8533.40.80.50 | 500mW | - | - | 500mW | 9.53mm | Trimmer Pot | TRIMMER | - | 3386Y | Not | PC Pins | - | 0.5W | SCREW | 5.97mm | - | - | - | 3838 | 85°C | Top Adjustment | 1 | - | VERTICAL | 280 deg | - | 4.826mm | - | - | - | - | Non-RoHS Compliant | - | ||
![]() 3339S-1-200 Bourns Inc. | In Stock | - | - | 9 Weeks | - | PCB, Through Hole | Through Hole | WIRE | 566.990462mg | Cermet | - | Tube | 2007 | Trimpot® 3339 - Sealed | Rectangular - 0.375 x 0.320 Face x 0.375 H 9.53mmx8.13mmx9.53mm | ±10% | e0 | no | Active | 1 (Unlimited) | 3 | Pin | EAR99 | ±100ppm/°C | 20Ohm | Tin/Lead (Sn90Pb10) | 150°C | -55°C | - | - | 0.5W 1/2W | - | 500mW | - | - | 500mW | 8mm | - | TRIMMER | - | 3339S | Not | PC Pins | - | 0.5W | SCREW | - | 300V | - | - | - | 85°C | Side Adjustment | 4 | Linear | HORIZONTAL | - | 1 | 9.525mm | - | - | - | - | Non-RoHS Compliant | - | ||
![]() 3223W-1-201E Bourns Inc. | In Stock |
| - | 7 Weeks | - | Surface Mount | Surface Mount | WRAPAROUND | 283mg | Cermet | 300V | Tape & Reel (TR) | 2007 | Trimpot® 3223 - Sealed | Rectangular - 0.154 x 0.125 Face x 0.164 H 3.90mmx3.18mmx4.16mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 3 | J-Hook | - | ±100ppm/°C | 200Ohm | Matte Tin (Sn) | 150°C | -65°C | Cermet, Potentiometer | Natural | 0.125W 1/8W | - | 125mW | - | TR, EMBOSSED, 7 INCH | 125mW | 3.52mm | Trimmer Pot | TRIMMER | - | 3223W | Not | J Lead | - | 0.125W | SCREW | - | - | 100MOhm | - | 1512 | 70°C | Top Adjustment | 11 | Linear | VERTICAL | 3960 deg | - | 4.1656mm | - | - | No | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() 3269X-1-200 Bourns Inc. | In Stock | - | Datasheet | 11 Weeks | - | Surface Mount | Surface Mount | - | 425mg | Cermet | - | Tube | 2005 | Trimpot® 3269 - Sealed | Rectangular - 0.250 x 0.170 Face x 0.293 H 6.35mmx4.32mmx7.44mm | ±10% | e0 | no | Active | 2 (1 Year) | 3 | Gull Wing | EAR99 | ±100ppm/°C | 20Ohm | Tin/Lead (Sn/Pb) | 150°C | -65°C | Cermet, Potentiometer | Natural | 0.25W 1/4W | 8533.40.80.50 | 250mW | - | - | 250mW | - | Trimmer Pot | TRIMMER | not_compliant | 3269X | - | Gull Wing | - | 0.25W | SCREW | - | 300V | - | - | 2525 | 85°C | Side Adjustment | 12 | - | HORIZONTAL | 4320 deg | - | 7.4422mm | - | - | - | - | Non-RoHS Compliant | - | ||
![]() 3059J-1-254LF Bourns Inc. | In Stock | - | Datasheet | 8 Weeks | Tin | Chassis Mount, Panel | Chassis Mount | - | 2.834952g | Cermet | - | Bulk | 2005 | Trimpot® 3059 - Sealed | Rectangular - 0.315 x 0.190 Facex1.250L 8.00mmx4.83mmx31.75mm | ±10% | e3 | - | Active | 1 (Unlimited) | 3 | J-Hook | EAR99 | ±100ppm/°C | 250kOhm | - | 150°C | -55°C | - | - | - | 8533.40.80.50 | 1W | - | - | 1W | - | - | TRIMMER | not_compliant | 3059J | - | Solder Hook | - | 1W | SCREW | - | 400V | - | - | - | 70°C | Side Adjustment | 22 | - | HORIZONTAL | 7920 deg | 1 | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 3386Y-1-200 Bourns Inc. | In Stock | - | Datasheet | 8 Weeks | - | Through Hole | Through Hole | WIRE | 850.485694mg | Cermet | 300V | Tube | 2007 | Trimpot® 3386 - Sealed | Square - 0.375 x 0.375 Face x 0.190 H 9.53mmx9.53mmx4.83mm | ±10% | e0 | no | Active | 1 (Unlimited) | 3 | Pin | - | ±100ppm/°C | 20Ohm | Tin/Lead (Sn/Pb) | 125°C | -55°C | - | Blue | 0.5W 1/2W | - | 500mW | - | - | - | - | Trimmer Pot | TRIMMER | not_compliant | 3386Y | - | PC Pins | - | 0.5W | SCREW | 5.97mm | - | - | - | 3838 | 85°C | Top Adjustment | 1 | - | VERTICAL | 280 deg | - | 9.53mm | - | - | - | - | Non-RoHS Compliant | - | ||
![]() 3386W-1-101LF Bourns Inc. | In Stock | - | - | 11 Weeks | Tin | PCB, Through Hole | Through Hole | WIRE | 850.485694mg | Cermet | 300V | Tube | 2007 | Trimpot® 3386 - Sealed | Square - 0.375 x 0.375 Face x 0.375 H 9.53mmx9.53mmx9.53mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 3 | Pin | EAR99 | ±100ppm/°C | 100Ohm | - | 125°C | -55°C | - | Blue | 0.5W 1/2W | 8533.40.80.50 | 500mW | - | - | 500mW | 4.83mm | Trimmer Pot | TRIMMER | - | 3386W | Not | PC Pins | 300V | 0.5W | SCREW | 5.97mm | - | - | - | - | 85°C | Side Adjustment | 1 | Linear | HORIZONTAL | 280 deg | - | 9.525mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() PVG5A100C03R00 Bourns Inc. | In Stock | - | - | 11 Weeks | - | Surface Mount | Surface Mount | - | - | Cermet | - | Cut Tape (CT) | 2009 | PVG5 | Rectangular - 0.189 x 0.138 Face x 0.201 H 4.80mmx3.50mmx5.10mm | ±10% | e3 | yes | Active | 1 (Unlimited) | - | - | - | ±150ppm/°C | 10Ohm | Tin (Sn) | - | - | - | - | 0.25W 1/4W | - | - | - | - | 250mW | - | - | TRIMMER | unknown | PVG5A | - | J Lead | - | - | - | - | - | - | - | - | - | Top Adjustment | 11 | - | - | - | - | 5.1054mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() 3314S-1-100E Bourns Inc. | In Stock | - | - | 7 Weeks | - | Surface Mount | Surface Mount | J BEND | 283mg | Cermet | - | Tape & Reel (TR) | 2007 | Trimpot® 3314 - Sealed | Rectangular - 0.197 x 0.177 Face x 0.221 H 5.01mmx4.50mmx5.61mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 3 | J-Hook | EAR99 | ±100ppm/°C | 10Ohm | Matte Tin (Sn) | 125°C | -55°C | Cermet, Potentiometer | - | 0.25W 1/4W | 8533.40.80.50 | 250mW | - | TR, EMBOSSED, 7 INCH | 250mW | 4.95mm | - | TRIMMER | - | 3314S | Not | J Lead | - | 0.25W | SCREW | - | - | - | - | 2022 | 70°C | Side Adjustment | 1 | - | VERTICAL | 240 deg | - | 5.6134mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() PV36X200C01B00 Bourns Inc. | In Stock | - | - | 7 Weeks | - | - | Through Hole | - | - | Cermet | - | Bulk | 2004 | PV36 | Rectangular - 0.394 x 0.197 Face x 0.394 H 10.00mmx5.00mmx10.00mm | ±10% | - | yes | Active | 1 (Unlimited) | - | - | - | ±150ppm/°C | 20Ohm | - | - | - | - | - | 0.5W 1/2W | - | - | - | - | - | - | - | - | unknown | PV36X | - | PC Pins | - | - | - | - | - | - | - | - | - | Side Adjustment | 25 | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 3314S-1-200E Bourns Inc. | In Stock | - | - | 7 Weeks | - | Surface Mount | Surface Mount | J BEND | 283mg | Cermet | - | Tape & Reel (TR) | 2007 | Trimpot® 3314 - Sealed | Rectangular - 0.197 x 0.177 Face x 0.221 H 5.01mmx4.50mmx5.61mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 3 | SMD/SMT | - | ±100ppm/°C | 20Ohm | Matte Tin (Sn) | 125°C | -55°C | Cermet, Potentiometer | - | 0.25W 1/4W | - | 250mW | - | TR, EMBOSSED, 7 INCH | 250mW | - | - | TRIMMER | - | 3314S | - | J Lead | - | 0.25W | SCREW | - | - | - | - | 2022 | 70°C | Side Adjustment | 1 | - | VERTICAL | 240 deg | - | 5.6134mm | - | - | - | - | ROHS3 Compliant | - |