- Adjustment Type
- Base Part Number
- Factory Lead Time
- Max Operating Temperature
- Military Standard
- Min Operating Temperature
- Moisture Sensitivity Level (MSL)
- Mount
- Mounting Type
- Number of Turns
- Packaging
- Part Status
Attribute column
Manufacturer
Bourns Trimmer Potentiometers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Terminal Shape | Weight | Resistive Material | Operating Temperature (Max.) | Operating Temperature (Min.) | Voltage Rated | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Color | Power (Watts) | HTS Code | Power Rating | Voltage - Rated DC | Packing Method | Max Power Dissipation | Depth | Construction | Resistor Type | Reach Compliance Code | Base Part Number | Military Standard | Reference Standard | Termination Style | Voltage - Rated AC | Rated Power Dissipation (P) | Actuator Type | Lead Length | Working Voltage | Lead Diameter | Size Code | Rated Temperature | Adjustment Type | Number of Turns | Taper | Actuator Orientation | Rotation Angle | Ganging Number | Diameter | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RJR24FP104M Bourns Inc. | In Stock | - | Datasheet | 14 Weeks | - | Through Hole | Chassis Mount | WIRE | - | Cermet | - | - | - | Tube | 2012 | Trimpot® RJ24/RJR24-Sealed | Rectangular - 0.375 x 0.190 Face x 0.190 H 9.53mmx4.83mmx4.83mm | ±10% | e0 | no | Active | 1 (Unlimited) | 3 | PC Pin | EAR99 | ±100ppm/°C | - | 100kOhm | Tin/Lead (Sn/Pb) | 150°C | -55°C | - | - | 0.5W 1/2W | 8533.40.80.50 | - | - | - | 500mW | 11.55mm | Trimmer Pot | TRIMMER | not_compliant | RJR24 | MIL-PRF-39035 | - | PC Pins | - | 0.5W | SCREW | 8.26mm | - | 0.51 mm | 3839 | 85°C | Side Adjustment | 25 | - | HORIZONTAL | 9000 deg | - | - | 4.826mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() 3386H-1-500LF Bourns Inc. | In Stock | - | Datasheet | 7 Weeks | - | Through Hole | Through Hole | WIRE | 850.485694mg | Cermet | - | - | 300V | Tube | 2007 | Trimpot® 3386 - Sealed | Square - 0.375 x 0.375 Face x 0.375 H 9.53mmx9.53mmx9.53mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 3 | Pin | EAR99 | ±100ppm/°C | - | 50Ohm | Matte Tin (Sn) | 125°C | -55°C | - | Blue | 0.5W 1/2W | 8533.40.80.50 | 500mW | - | - | 500mW | 4.83mm | Trimmer Pot | TRIMMER | - | 3386H | Not | - | PC Pins | - | 0.5W | SCREW | 5.97mm | - | - | - | 85°C | Side Adjustment | 1 | Linear | HORIZONTAL | 280 deg | - | - | 9.525mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 3269W-1-100LF Bourns Inc. | In Stock | - | - | 11 Weeks | Tin | Surface Mount | Surface Mount | - | 425mg | Cermet | - | - | - | Tube | 2006 | Trimpot® 3269 - Sealed | Rectangular - 0.250 x 0.170 Face x 0.293 H 6.35mmx4.32mmx7.44mm | ±10% | e3 | yes | Active | 2 (1 Year) | 3 | Gull Wing | EAR99 | ±100ppm/°C | - | 10Ohm | - | 150°C | -65°C | Cermet, Potentiometer | - | 0.25W 1/4W | 8533.40.80.50 | 250mW | - | - | 250mW | 6.36mm | Trimmer Pot | TRIMMER | - | 3269W | Not | - | Gull Wing | - | 0.25W | SCREW | - | 300V | - | 2517 | 85°C | Top Adjustment | 12 | Linear | VERTICAL | 4320 deg | - | - | 7.4422mm | - | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() RJR24FP105P Bourns Inc. | In Stock | - | Datasheet | 14 Weeks | - | Through Hole | Chassis Mount | WIRE | - | Cermet | 150°C | -55°C | - | Tube | 2012 | Trimpot® RJ24/RJR24-Sealed | Rectangular - 0.375 x 0.190 Face x 0.190 H 9.53mmx4.83mmx4.83mm | ±10% | e0 | no | Active | 1 (Unlimited) | 3 | PC Pin | EAR99 | ±100ppm/°C | - | 1MOhm | Tin/Lead (Sn/Pb) | - | - | - | - | 0.5W 1/2W | 8533.40.80.50 | - | - | - | 500mW | - | Trimmer Pot | TRIMMER | not_compliant | RJR24 | - | MIL-PRF-39035 | PC Pins | - | 0.5W | SCREW | 8.26mm | - | 0.51 mm | 3839 | 85°C | Side Adjustment | 25 | - | HORIZONTAL | 9000 deg | - | - | 4.826mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() RJR26FP201M Bourns Inc. | In Stock | - | Datasheet | 12 Weeks | - | Through Hole | Through Hole | WIRE | - | Cermet | 150°C | -65°C | - | Tube | 2010 | Trimpot® RJ26/RJR26-Sealed | Rectangular - 0.250 x 0.185 Face x 0.185 H 6.35mmx4.70mmx4.70mm | ±10% | e0 | no | Active | 1 (Unlimited) | 3 | PC Pin | EAR99 | ±100ppm/°C | - | 200Ohm | Tin/Lead (Sn/Pb) | - | - | - | - | 0.25W 1/4W | 8533.40.80.50 | - | - | - | 250mW | - | - | TRIMMER | not_compliant | RJR26 | - | MIL-PRF-39035 | PC Pins | - | 0.25W | SCREW | 4.78mm | - | 0.46 mm | 2517 | 85°C | Side Adjustment | 12 | - | HORIZONTAL | 4320 deg | - | - | 4.318mm | - | - | - | - | Non-RoHS Compliant | - | ||
![]() PVG3A200C01R00 Bourns Inc. | In Stock | - | - | 8 Weeks | - | Surface Mount | Surface Mount | - | - | Cermet | - | - | - | Cut Tape (CT) | 2007 | PVG3 | Rectangular - 0.142 x 0.134 Face x 0.079 H 3.60mmx3.40mmx2.00mm | ±20% | - | - | Active | 1 (Unlimited) | - | - | - | ±150ppm/°C | - | 20Ohms | - | - | - | Cermet | - | 0.25W 1/4W | - | 250mW | - | - | 250mW | - | - | - | - | PVG3A | - | - | J Lead | - | - | - | - | - | - | - | - | Top Adjustment | 1 | - | - | - | - | - | 2.0066mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() 3386P-1-252LF Bourns Inc. | In Stock | - | - | 7 Weeks | - | Through Hole | Through Hole | - | 850.485694mg | Cermet | - | - | 300V | Tube | 2007 | Trimpot® 3386 - Sealed | Square - 0.375 x 0.375 Face x 0.190 H 9.53mmx9.53mmx4.83mm | ±10% | - | - | Active | 1 (Unlimited) | - | Pin | - | ±100ppm/°C | - | 2.5kOhms | - | 125°C | -55°C | Cermet | - | 0.5W 1/2W | - | 500mW | - | - | 500mW | 9.53mm | - | - | - | 3386P | Not | - | PC Pins | - | - | - | - | - | - | - | - | Top Adjustment | 1 | - | - | - | - | - | 4.826mm | 9.53mm | 9.525mm | No | No SVHC | ROHS3 Compliant | - | ||
![]() 3262X-1-203LF Bourns Inc. | In Stock | - | Datasheet | 12 Weeks | - | Panel, Through Hole | Through Hole | WIRE | 425.242847mg | Cermet | - | - | 300V | Tube | 2007 | Trimpot® 3262 - Sealed | Rectangular - 0.250 x 0.170 Face x 0.250 H 6.35mmx4.32mmx6.35mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 3 | Pin | EAR99 | ±100ppm/°C | - | 20kOhm | Matte Tin (Sn) | 150°C | -65°C | - | Blue | 0.25W 1/4W | 8533.40.80.50 | 250mW | 500V | - | 250mW | 4.32mm | Trimmer Pot | TRIMMER | - | 3262X | Not | - | PC Pins | - | 0.25W | SCREW | 4.78mm | - | 0.46 mm | 2517 | 85°C | Side Adjustment | 12 | Linear | HORIZONTAL | 4320 deg | - | - | 6.35mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 3059Y-1-104LF Bourns Inc. | In Stock | - | - | 8 Weeks | Tin | Chassis Mount, PCB, Panel, Through Hole | Chassis Mount | WIRE | 2.834952g | Cermet | - | - | - | Tube | 2005 | Trimpot® 3059 - Sealed | Rectangular - 0.315 x 0.190 Facex1.250L 8.00mmx4.83mmx31.75mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 3 | Pin | EAR99 | ±100ppm/°C | - | 100kOhm | - | 150°C | -55°C | - | Blue | - | 8533.40.80.50 | 1W | 400V | - | 1W | 4.83mm | - | TRIMMER | - | 3059Y | Not | - | PC Pins | 400V | 1W | SCREW | 12.7mm | - | 800 μm | - | 70°C | Side Adjustment | 22 | Linear | HORIZONTAL | 7920 deg | 1 | - | - | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 3224W-1-201E Bourns Inc. | 1109 |
| - | 7 Weeks | Tin | Surface Mount | Surface Mount | - | 283mg | Cermet | - | - | 300V | Tape & Reel (TR) | 2007 | Trimpot® 3224 - Sealed | Rectangular - 0.189 x 0.138 Face x 0.209 H 4.80mmx3.50mmx5.30mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 3 | J-Hook | - | ±100ppm/°C | Potentiometer | 200Ohm | - | 150°C | -65°C | Cermet, Potentiometer | Natural | 0.25W 1/4W | - | 250mW | 300V | TR, EMBOSSED, 7 INCH | 250mW | 3.9mm | Trimmer Pot | - | - | 3224W | Not | - | J Lead | - | 0.25W | - | - | - | - | 1914 | 85°C | Top Adjustment | 12 | Linear | VERTICAL | 4320 deg | - | - | 5.08mm | - | - | No | No SVHC | ROHS3 Compliant | - | ||
![]() 3362W-1-501 Bourns Inc. | In Stock | - | - | 7 Weeks | - | Through Hole | Through Hole | WIRE | 566.990462mg | Cermet | - | - | - | Tube | 2007 | Trimpot® 3362 - Sealed | Rectangular - 0.275 x 0.260 Face x 0.275 H 6.99mmx6.60mmx6.99mm | ±10% | e0 | no | Active | 1 (Unlimited) | 3 | Pin | - | ±100ppm/°C | - | 500Ohm | Tin/Lead (Sn/Pb) | 125°C | -55°C | - | Blue | 0.5W 1/2W | - | 500mW | - | - | 500mW | - | Trimmer Pot | TRIMMER | - | 3362W | - | - | PC Pins | - | 0.5W | SCREW | 5.46mm | - | 0.46 mm | 2628 | 70°C | Side Adjustment | 1 | - | HORIZONTAL | 240 deg | - | - | 6.985mm | - | - | No | - | Non-RoHS Compliant | Contains Lead | ||
![]() RT22C2P501 Bourns Inc. | In Stock | - | Datasheet | 8 Weeks | - | Through Hole | Chassis Mount | - | 1.7g | Wirewound | - | - | - | Tube | 2007 | Trimpot® RT22/RTR22-Sealed | Rectangular - 0.500 x 0.220 Face x 0.220 H 12.70mmx5.59mmx5.59mm | ±5% | - | no | Active | 1 (Unlimited) | 3 | Pin | EAR99 | ±50ppm/°C | - | 500Ohm | - | 150°C | -65°C | - | - | 0.75W 3/4W | 8533.31.00.00 | - | - | - | - | - | Square | TRIMMER | - | RT22C2 | MIL-PRF-27208 | - | PC Pins | - | 0.75W | SCREW | 6.35mm | - | 0.71 mm | - | 85°C | Side Adjustment | 25 | - | HORIZONTAL | 9000 deg | 1 | - | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() 3362S-1-500LF Bourns Inc. | In Stock | - | - | 6 Weeks | - | Through Hole | Through Hole | WIRE | 566.990462mg | Cermet | - | - | - | Tube | 2007 | Trimpot® 3362 - Sealed | Rectangular - 0.275 x 0.260 Face x 0.275 H 6.99mmx6.60mmx6.99mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 3 | Pin | - | ±100ppm/°C | - | 50Ohm | Matte Tin (Sn) | 125°C | -55°C | - | - | 0.5W 1/2W | - | 500mW | - | - | 500mW | - | Trimmer Pot | TRIMMER | - | 3362S | - | - | PC Pins | - | 0.5W | SCREW | 5.46mm | - | 0.46 mm | 2628 | 70°C | Side Adjustment | 1 | - | HORIZONTAL | 240 deg | - | - | 6.985mm | - | - | No | - | ROHS3 Compliant | - | ||
![]() 3364A-1-102E Bourns Inc. | In Stock | - | Datasheet | 15 Weeks | - | Surface Mount | Surface Mount | WRAPAROUND | - | Cermet | - | - | - | Tape & Reel (TR) | 2005 | Trimpot® 3364 - Open Frame | Rectangular - 0.165 x 0.150 Face x 0.059 H 4.20mmx3.80mmx1.50mm | ±25% | e3 | yes | Obsolete | 1 (Unlimited) | 3 | SMD/SMT | EAR99 | ±250ppm/°C | - | 1kOhm | Matte Tin (Sn) | 100°C | -40°C | Cermet, Potentiometer | - | 0.2W 1/5W | 8533.40.80.50 | 200mW | - | TR, EMBOSSED, 7 INCH | 200mW | 4.2mm | - | TRIMMER | - | 3364A | Not | - | J Lead | - | 0.2W | SCREW | - | - | - | - | 70°C | Top Adjustment | 1 | Linear | VERTICAL | 260 deg | - | - | 1.4986mm | - | - | No | - | ROHS3 Compliant | - | ||
![]() 3386P-1-220LF Bourns Inc. | In Stock | - | - | 7 Weeks | Tin | Through Hole | Through Hole | - | 850.485694mg | Cermet | - | - | 300V | Tube | 2007 | Trimpot® 3386 - Sealed | Square - 0.375 x 0.375 Face x 0.190 H 9.53mmx9.53mmx4.83mm | ±10% | - | - | Active | 1 (Unlimited) | - | Pin | - | ±100ppm/°C | - | 22Ohm | - | 125°C | -55°C | - | - | 0.5W 1/2W | - | 500mW | - | - | 500mW | 9.53mm | - | - | - | 3386P | - | - | PC Pins | - | - | - | - | - | - | - | - | Top Adjustment | 1 | - | - | - | - | - | 4.826mm | - | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() 3329W-1-203LF Bourns Inc. | In Stock | - | - | 11 Weeks | - | Through Hole | Through Hole | WIRE | 566.990462mg | Cermet | - | - | 300V | Tube | 2006 | Trimpot® 3329 - Sealed | Rectangular - 0.260 x 0.330 Face x 0.330 H 6.60mmx8.38mmx8.38mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 3 | Pin | - | ±100ppm/°C | - | 20kOhm | Matte Tin (Sn) | 150°C | -55°C | - | White | 0.5W 1/2W | - | 500mW | 300V | - | 500mW | 6.1mm | Trimmer Pot | TRIMMER | - | 3329W | Not | - | PC Pins | - | 0.5W | SCREW | 7.75mm | - | - | 2624 | 85°C | Side Adjustment | 1 | Linear | HORIZONTAL | 240 deg | - | 6.6mm | 8.382mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() RJ26FX200 Bourns Inc. | In Stock | - | - | 11 Weeks | - | Through Hole | Through Hole | WIRE | - | Cermet | 150°C | -65°C | - | Tube | 2010 | Trimpot® RJ26/RJR26-Sealed | Rectangular - 0.250 x 0.170 Face x 0.250 H 6.35mmx4.32mmx6.35mm | ±10% | e0 | no | Active | 1 (Unlimited) | 3 | - | EAR99 | ±100ppm/°C | - | 20Ohm | Tin/Lead (Sn/Pb) | - | - | - | - | 0.25W 1/4W | 8533.40.80.50 | - | - | - | - | - | Trimmer Pot | TRIMMER | not_compliant | RJ26FX | - | MIL-PRF-22097 | PC Pins | - | 0.25W | SCREW | 4.78mm | - | 0.46 mm | 2517 | 85°C | Side Adjustment | 12 | - | HORIZONTAL | 4320 deg | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() 3292X-1-104LF Bourns Inc. | In Stock | - | Datasheet | 8 Weeks | - | Panel, Through Hole | Through Hole | WIRE | 708.738078mg | Cermet | - | - | - | Tube | 2007 | Trimpot® 3292 - Sealed | Rectangular - 0.375 x 0.150 Face x 0.375 H 9.53mmx3.81mmx9.53mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 3 | Pin | EAR99 | ±100ppm/°C | - | 100kOhm | Matte Tin (Sn) | 150°C | -65°C | - | Blue | 0.5W 1/2W | 8533.40.80.50 | 500mW | - | - | 500mW | 3.81mm | Trimmer Pot | TRIMMER | - | 3292X | Not | - | PC Pins | - | 0.5W | SCREW | 8.26mm | - | 0.51 mm | 3815 | 85°C | Side Adjustment | 25 | Linear | HORIZONTAL | 9000 deg | - | - | 9.525mm | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() RT26C2W200 Bourns Inc. | In Stock | - | - | - | - | Through Hole | Through Hole | - | - | Wirewound | - | - | - | Tube | - | Trimpot® RT26 - Sealed | Rectangular - 0.250 x 0.170 Face x 0.250 H 6.35mmx4.32mmx6.35mm | ±5% | - | - | Active | 1 (Unlimited) | 3 | - | EAR99 | ±50ppm/°C | - | 20Ohm | - | 150°C | -55°C | - | - | 0.25W 1/4W | 8533.31.00.00 | - | - | - | - | - | - | TRIMMER | - | RT26C2 | - | MIL-R-27208 | PC Pins | - | 0.25W | SCREW | 4.78mm | - | 0.41 mm | - | 85°C | Top Adjustment | 11 | - | VERTICAL | 3960 deg | 1 | - | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() 3266W-1-200 Bourns Inc. | In Stock | - | Datasheet | 7 Weeks | - | PCB, Through Hole | Through Hole | WIRE | 425.242847mg | Cermet | - | - | - | Tube | 2006 | Trimpot® 3266 - Sealed | Rectangular - 0.250 x 0.170 Face x 0.270 H 6.35mmx4.31mmx6.85mm | ±10% | e0 | no | Active | 1 (Unlimited) | 3 | Pin | EAR99 | ±100ppm/°C | - | 20Ohm | Tin/Lead (Sn/Pb) | 125°C | -55°C | - | Blue | 0.25W 1/4W | 8533.40.80.50 | 250mW | - | - | 250mW | 4.5mm | Trimmer Pot | TRIMMER | - | 3266W | Not | - | PC Pins | - | 0.25W | SCREW | 4.78mm | - | 0.46 mm | 2618 | 70°C | Top Adjustment | 12 | Linear | VERTICAL | 4320 deg | - | - | 7.239mm | - | - | - | - | Non-RoHS Compliant | Contains Lead |