- Composition
- Height Seated (Max)
- Moisture Sensitivity Level (MSL)
- Number of Terminations
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Power Rating
- Resistance
- RoHS Status
- Series
Attribute column
Manufacturer
Bourns Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Supplier Device Package | Weight | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Power (Watts) | Additional Feature | Power Rating | Voltage - Rated DC | Packing Method | Max Power Dissipation | Depth | Construction | Resistor Type | Base Part Number | Military Standard | Case Code (Metric) | Rated Power Dissipation (P) | Case Code (Imperial) | Working Voltage | Size Code | Threshold Voltage | Features | Height | Height Seated (Max) | Length | Width | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CRE2512-FZ-R003E-3 Bourns Inc. | 1 | - | Datasheet | 12 Weeks | Tin | Surface Mount | 2512 (6432 Metric) | - | WRAPAROUND | - | - | - | - | - | -55°C~170°C | Tape & Reel (TR) | 2006 | CRE2512 | 0.254Lx0.132W 6.45mmx3.35mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | Solder | - | ±50ppm/°C | 3mOhm | - | - | - | Metal Element | - | PRECISION | 3W | - | TR, EMBOSSED, 7 INCH | 3W | 3.35mm | RECTANGULAR PACKAGE | FIXED RESISTOR | - | - | 6432 | 3W | 2512 | - | - | - | Automotive AEC-Q200, Current Sense, Moisture Resistant | 889μm | 0.035 0.90mm | - | - | - | - | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() CR1206-FX-1002ELF Bourns Inc. | In Stock |
| Datasheet | 12 Weeks | Tin | Surface Mount | 1206 (3216 Metric) | - | WRAPAROUND | - | - | - | - | 200V | -55°C~155°C | Tape & Reel (TR) | 2006 | CR1206 | 0.126Lx0.063W 3.20mmx1.60mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | - | ±100ppm/°C | 10kOhm | - | - | - | Thick Film | 0.25W 1/4W | - | 250mW | 200V | TR, PAPER, 7 INCH | 250mW | 1.6mm | Rectangular | FIXED RESISTOR | - | Not | 3216 | - | 1206 | - | - | - | Moisture Resistant | 600μm | 0.030 0.75mm | - | - | 610μm | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() CR0603-FX-10R0ELF Bourns Inc. | 751802 |
| Datasheet | 12 Weeks | Tin | Surface Mount | 0603 (1608 Metric) | - | WRAPAROUND | - | - | - | - | 50V | -55°C~155°C | Cut Tape (CT) | 2006 | CR0603 | 0.063Lx0.031W 1.60mmx0.80mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | - | ±100ppm/°C | 10Ohm | - | - | - | Thick Film | 0.1W 1/10W | - | 100mW | 50V | TR, PAPER, 7 INCH | 100mW | 800μm | Rectangular | FIXED RESISTOR | - | Not | 1608 | 0.1W | 0603 | - | - | - | Moisture Resistant | 450μm | 0.022 0.55mm | - | - | 457μm | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() CR0603-FX-2003ELF Bourns Inc. | 2980 |
| Datasheet | 12 Weeks | Tin | Surface Mount | 0603 (1608 Metric) | - | - | - | 2 | 0603 | - | 50V | -55°C~155°C | Cut Tape (CT) | 2006 | CR0603 | 0.063Lx0.031W 1.60mmx0.80mm | ±1% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | - | ±100ppm/°C | 200kOhms | - | 155°C | -55°C | Thick Film | 0.1W 1/10W | - | 100mW | 50V | - | 100mW | 800μm | - | - | CR0603 | Not | 1608 | - | 0603 | - | - | - | Moisture Resistant | 450μm | 0.022 0.55mm | 1.6mm | 800μm | 457μm | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() CRA2512-FZ-R015ELF Bourns Inc. | 3281 |
| Datasheet | 12 Weeks | - | Surface Mount | 2512 (6432 Metric) | - | WRAPAROUND | - | - | - | - | - | -55°C~170°C | Tape & Reel (TR) | 2002 | CRA2512 | 0.254Lx0.132W 6.45mmx3.35mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | Solder | - | ±50ppm/°C | 15mOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Metal Element | - | - | 3W | - | TR, EMBOSSED, 7 INCH | 3W | 3.2mm | Rectangular | FIXED RESISTOR | - | Not | 6432 | 3W | 2512 | 14.14V | - | - | Automotive AEC-Q200, Current Sense, Moisture Resistant | 889μm | 0.035 0.90mm | - | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() CR0402-FX-1001GLF Bourns Inc. | 24643 | - | Datasheet | 12 Weeks | Tin | Surface Mount | 0402 (1005 Metric) | - | WRAPAROUND | - | - | - | - | 50V | -55°C~155°C | Cut Tape (CT) | 2006 | CR0402 | 0.039Lx0.020W 1.00mmx0.50mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±100ppm/°C | 1kOhm | - | - | - | Thick Film | 0.063W 1/16W | - | 62.5mW | 50V | TR, PAPER, 7 INCH | 63mW | 500μm | RECTANGULAR PACKAGE | FIXED RESISTOR | - | Not | 1005 | - | 0402 | - | - | - | - | 350μm | 0.016 0.40mm | - | - | 356μm | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() PWR263S-35-4R00F Bourns Inc. | 15 |
| Datasheet | 7 Weeks | - | Surface Mount | TO-263-3, D2Pak (2 Leads + Tab), TO-263AB | - | GULL WING | - | - | - | - | 250V | -55°C~155°C | Tube | 2011 | PWR263S-35 | 0.398Lx0.409W 10.10mmx10.40mm | ±1% | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | - | ±100ppm/°C | 4Ohm | Matte Tin (Sn) | - | - | Thick Film | - | - | 35W | 250V | - | 35W | 15.39mm | Rectangular | FIXED RESISTOR | PWR263S | Not | - | - | - | - | 4140 | - | Automotive AEC-Q200, Current Sense, Pulse Withstanding | 10.4mm | 0.192 4.88mm | - | - | - | - | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() CR0603-FX-1000ELF Bourns Inc. | 527555 |
| Datasheet | 12 Weeks | Tin | Surface Mount | 0603 (1608 Metric) | - | WRAPAROUND | - | - | - | - | 50V | -55°C~155°C | Cut Tape (CT) | 2006 | CR0603 | 0.063Lx0.031W 1.60mmx0.80mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | - | ±100ppm/°C | 100Ohm | - | - | - | Thick Film | 0.1W 1/10W | - | 100mW | 50V | TR, PAPER, 7 INCH | 100mW | 800μm | Rectangular | FIXED RESISTOR | - | Not | 1608 | 0.1W | 0603 | - | - | - | Moisture Resistant | 450μm | 0.022 0.55mm | - | - | 457μm | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() CR0805-FX-1000ELF Bourns Inc. | 870118 |
| Datasheet | 12 Weeks | Tin | Surface Mount | 0805 (2012 Metric) | - | WRAPAROUND | - | - | - | - | 150V | -55°C~155°C | Cut Tape (CT) | 2006 | CR0805 | 0.079Lx0.049W 2.00mmx1.25mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±100ppm/°C | 100Ohm | - | - | - | Thick Film | 0.125W 1/8W | - | 125mW | 150V | TR, PAPER, 7 INCH | 125mW | 1.25mm | Rectangular | FIXED RESISTOR | - | Not | 2012 | - | 0805 | - | - | - | Moisture Resistant | 500μm | 0.024 0.60mm | - | - | 508μm | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() CRA2512-FZ-R050ELF Bourns Inc. | 5999 | - | Datasheet | 12 Weeks | - | - | 2512 (6432 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | - | -55°C~170°C | Tape & Reel (TR) | 2006 | CRA2512 | 0.254Lx0.132W 6.45mmx3.35mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | - | - | ±50ppm/°C | 50mOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Metal Element | - | - | 3W | - | TR, EMBOSSED, 7 INCH | - | - | Rectangular | FIXED RESISTOR | - | - | - | 3W | - | 7.75V | - | - | Automotive AEC-Q200, Current Sense, Moisture Resistant | - | 0.035 0.90mm | - | - | - | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() CR0603-JW-102ELF Bourns Inc. | 3 | - | Datasheet | 12 Weeks | Lead, Tin | Surface Mount | 0603 (1608 Metric) | - | WRAPAROUND | - | - | - | - | 50V | -55°C~155°C | Cut Tape (CT) | 2006 | CR0603 | 0.063Lx0.031W 1.60mmx0.80mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | - | ±200ppm/°C | 1kOhm | Tin (Sn) - with Nickel (Ni) barrier | - | - | Thick Film | 0.1W 1/10W | - | 100mW | 50V | TR, PAPER, 7 INCH | 100mW | 800μm | Rectangular | FIXED RESISTOR | - | Not | 1608 | 0.1W | 0603 | - | - | - | Moisture Resistant | 558.8μm | 0.022 0.55mm | - | - | 457μm | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() CR0402-FX-1000GLF Bourns Inc. | 653206 |
| Datasheet | 12 Weeks | Tin | Surface Mount | 0402 (1005 Metric) | - | WRAPAROUND | - | - | - | - | 50V | -55°C~155°C | Cut Tape (CT) | 2006 | CR0402 | 0.039Lx0.020W 1.00mmx0.50mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±100ppm/°C | 100Ohm | - | - | - | Thick Film | 0.063W 1/16W | - | 62.5mW | 50V | TR, PAPER, 7 INCH | 63mW | 500μm | RECTANGULAR PACKAGE | FIXED RESISTOR | - | - | 1005 | - | 0402 | - | - | - | - | 350μm | 0.016 0.40mm | - | - | 356μm | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() CRA2512-FZ-R080ELF Bourns Inc. | 200000 |
| Datasheet | 12 Weeks | Tin | Surface Mount | 2512 (6432 Metric) | - | WRAPAROUND | - | - | - | 40.511469mg | - | -55°C~170°C | Tape & Reel (TR) | 2006 | CRA2512 | 0.254Lx0.132W 6.45mmx3.35mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | - | ±50ppm/°C | 80mOhm | - | - | - | Metal Element | - | - | 3W | - | TR, EMBOSSED, 7 INCH | 3W | 3.2mm | Rectangular | FIXED RESISTOR | - | Not | 6432 | 3W | 2512 | - | - | - | Automotive AEC-Q200, Current Sense, Moisture Resistant | 600μm | 0.035 0.90mm | - | - | - | No | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() CR0805-FX-1001ELF Bourns Inc. | 26689 | - | Datasheet | 12 Weeks | Tin | Surface Mount | 0805 (2012 Metric) | - | WRAPAROUND | - | - | - | - | 150V | -55°C~155°C | Cut Tape (CT) | 2006 | CR0805 | 0.079Lx0.049W 2.00mmx1.25mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | - | ±100ppm/°C | 1kOhm | - | - | - | Thick Film | 0.125W 1/8W | - | 125mW | 150V | TR, PAPER, 7 INCH | 125mW | 1.25mm | Rectangular | FIXED RESISTOR | - | - | 2012 | - | 0805 | - | - | - | Moisture Resistant | 500μm | 0.024 0.60mm | - | - | 508μm | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() CR0603-FX-1002ELF Bourns Inc. | 10000 | - | Datasheet | 12 Weeks | Tin | Surface Mount | 0603 (1608 Metric) | - | WRAPAROUND | - | - | - | - | 50V | -55°C~155°C | Cut Tape (CT) | 2006 | CR0603 | 0.063Lx0.031W 1.60mmx0.80mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±100ppm/°C | 10kOhm | - | - | - | Thick Film | 0.1W 1/10W | - | 100mW | 50V | TR, PAPER, 7 INCH | 100mW | 800μm | Rectangular | FIXED RESISTOR | - | Not | 1608 | 0.1W | 0603 | - | - | - | Moisture Resistant | 450μm | 0.022 0.55mm | - | - | 457μm | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() CR0603-FX-1001ELF Bourns Inc. | 10167 | - | Datasheet | 12 Weeks | Tin | Surface Mount | 0603 (1608 Metric) | - | WRAPAROUND | - | - | - | - | 50V | -55°C~155°C | Cut Tape (CT) | 2006 | CR0603 | 0.063Lx0.031W 1.60mmx0.80mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±100ppm/°C | 1kOhm | - | - | - | Thick Film | 0.1W 1/10W | - | 100mW | 50V | TR, PAPER, 7 INCH | 100mW | 800μm | Rectangular | FIXED RESISTOR | - | Not | 1608 | 0.1W | 0603 | 50V | - | - | Moisture Resistant | 450μm | 0.022 0.55mm | - | - | 457μm | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() CR0603-JW-101ELF Bourns Inc. | 968140 |
| Datasheet | 12 Weeks | Tin | Surface Mount | 0603 (1608 Metric) | - | - | - | 2 | 0603 | - | 50V | -55°C~155°C | Cut Tape (CT) | 2006 | CR0603 | 0.063Lx0.031W 1.60mmx0.80mm | ±5% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | - | ±200ppm/°C | 100Ohms | - | 155°C | -55°C | Thick Film | 0.1W 1/10W | - | 100mW | 50V | - | 100mW | 800μm | - | - | CR0603 | Not | 1608 | - | 0603 | - | - | - | Moisture Resistant | 450μm | 0.022 0.55mm | 1.6mm | 800μm | 457μm | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() PWR263S-35-20R0F Bourns Inc. | 541 |
| Datasheet | 7 Weeks | - | - | TO-263-3, D2Pak (2 Leads + Tab), TO-263AB | YES | GULL WING | SURFACE MOUNT | - | - | - | 250V | -55°C~155°C | Tube | 2011 | PWR263S-35 | 0.398Lx0.409W 10.10mmx10.40mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | - | ±100ppm/°C | 20Ohm | Matte Tin (Sn) | - | - | Thick Film | - | - | 35W | 250V | - | 35W | 4.5mm | Rectangular | FIXED RESISTOR | PWR263S | - | - | - | - | - | 4140 | - | Automotive AEC-Q200, Current Sense, Pulse Withstanding | 10.4mm | 0.192 4.88mm | - | - | - | No | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() PWR2010W5R00JE Bourns Inc. | 17300 | - | Datasheet | 14 Weeks | - | Surface Mount | 2010 J-Lead | - | - | - | 2 | 2010 | - | - | -55°C~155°C | Tape & Reel (TR) | 2012 | PWR2010 | 0.200Lx0.100W 5.08mmx2.54mm | ±5% | - | - | Active | 1 (Unlimited) | 2 | Solder | - | ±50ppm/°C | 5Ohms | - | 155°C | -55°C | Wirewound | 0.5W 1/2W | - | 500mW | - | - | 500mW | 2.54mm | - | - | PWR2010 | Not | 5025 | - | 2010 | - | - | 1.6V | Current Sense, Pulse Withstanding | 3.7592mm | 0.148 3.76mm | 5.08mm | 2.54mm | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() CR2512-J/-000ELF Bourns Inc. | 3400 | - | Datasheet | 12 Weeks | Tin | Surface Mount | 2512 (6432 Metric) | - | WRAPAROUND | - | - | - | - | 200V | -55°C~155°C | Tape & Reel (TR) | 2006 | CR2512 | 0.248Lx0.122W 6.30mmx3.10mm | Jumper | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | - | 500 ppm/°C | 0Ohm | - | - | - | Thick Film | - | - | 1W | 200V | TR, EMBOSSED PLASTIC, 7 INCH | 1W | 3.1mm | Rectangular | FIXED RESISTOR | - | Not | 6332 | 1W | 2512 | - | - | - | - | - | 0.030 0.75mm | - | - | - | No | No SVHC | ROHS3 Compliant | - | - |