- Composition
- Height Seated (Max)
- Moisture Sensitivity Level (MSL)
- Number of Terminations
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Power Rating
- Resistance
- RoHS Status
- Series
Attribute column
Manufacturer
Bourns Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Supplier Device Package | Weight | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Power (Watts) | Additional Feature | Power Rating | Voltage - Rated DC | Packing Method | Max Power Dissipation | Terminal Pitch | Depth | Construction | Resistor Type | Base Part Number | Military Standard | Case Code (Metric) | Rated Power Dissipation (P) | Case Code (Imperial) | Working Voltage | Size Code | Features | Height | Height Seated (Max) | Length | Width | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CR0603-FX-3300ELF Bourns Inc. | 577558 |
| Datasheet | 12 Weeks | Tin | Surface Mount | 0603 (1608 Metric) | - | WRAPAROUND | - | - | - | - | 50V | -55°C~155°C | Tape & Reel (TR) | 2006 | CR0603 | 0.063Lx0.031W 1.60mmx0.80mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±100ppm/°C | 330Ohm | - | - | - | Thick Film | 0.1W 1/10W | - | 100mW | 50V | TR, PAPER, 7 INCH | 100mW | - | 800μm | Rectangular | FIXED RESISTOR | - | Not | 1608 | 0.1W | 0603 | - | - | Moisture Resistant | 558.8μm | 0.022 0.55mm | - | - | 457μm | No | No SVHC | ROHS3 Compliant | - | ||
![]() CRT0805-FZ-1002ELF Bourns Inc. | 400 | - | Datasheet | 12 Weeks | - | Surface Mount | 0805 (2012 Metric) | - | WRAPAROUND | - | - | - | - | 100V | -55°C~155°C | Tape & Reel (TR) | 2006 | CRT | 0.079Lx0.049W 2.00mmx1.25mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±50ppm/°C | 10kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Thin Film | 0.125W 1/8W | PRECISION | 125mW | 100V | TR, PAPER, 7 INCH | 100mW | - | 1.25mm | RECTANGULAR PACKAGE | FIXED RESISTOR | CRT0805 | Not | 2012 | - | 0805 | - | - | Current Sense | 550μm | 0.026 0.65mm | - | - | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() PWR263S-35-1R00J Bourns Inc. | 26 |
| Datasheet | 7 Weeks | - | Surface Mount | TO-263-3, D2Pak (2 Leads + Tab), TO-263AB | - | GULL WING | - | - | - | - | 250V | -55°C~155°C | Tube | 2011 | PWR263S-35 | 0.398Lx0.409W 10.10mmx10.40mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±100ppm/°C | 1Ohm | Matte Tin (Sn) | - | - | Thick Film | - | - | 35W | 250V | - | - | 5.08mm | 15.39mm | Rectangular | FIXED RESISTOR | PWR263S | Not | - | - | - | - | 4140 | Automotive AEC-Q200, Current Sense, Pulse Withstanding | 10.4mm | 0.192 4.88mm | - | - | - | No | No SVHC | ROHS3 Compliant | AEC-Q200 | ||
![]() CR0805-FX-75R0ELF Bourns Inc. | 611270 |
| Datasheet | 12 Weeks | Tin | Surface Mount | 0805 (2012 Metric) | - | WRAPAROUND | - | - | - | - | 150V | -55°C~155°C | Cut Tape (CT) | 2006 | CR0805 | 0.079Lx0.049W 2.00mmx1.25mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±100ppm/°C | 75Ohm | - | - | - | Thick Film | 0.125W 1/8W | - | 125mW | 150V | TR, PAPER, 7 INCH | 125mW | - | 1.25mm | Rectangular | FIXED RESISTOR | - | Not | 2012 | - | 0805 | - | - | Moisture Resistant | 609.6μm | 0.024 0.60mm | - | - | 508μm | No | - | ROHS3 Compliant | - | ||
![]() CR1206-FX-39R0ELF Bourns Inc. | 989787 |
| Datasheet | 12 Weeks | Tin | Surface Mount | 1206 (3216 Metric) | - | WRAPAROUND | - | - | - | - | 200V | -55°C~155°C | Tape & Reel (TR) | 2006 | CR1206 | 0.126Lx0.063W 3.20mmx1.60mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | - | ±100ppm/°C | 39Ohm | - | - | - | Thick Film | 0.25W 1/4W | - | 250mW | - | TR, PAPER, 7 INCH | 250mW | - | - | Rectangular | FIXED RESISTOR | - | - | 3216 | - | 1206 | - | - | Moisture Resistant | 762μm | 0.030 0.75mm | - | - | 610μm | No | - | ROHS3 Compliant | - | ||
![]() CR0805-FX-22R0ELF Bourns Inc. | 887103 |
| Datasheet | 12 Weeks | Tin | Surface Mount | 0805 (2012 Metric) | - | WRAPAROUND | - | - | - | - | 150V | -55°C~155°C | Tape & Reel (TR) | 2006 | CR0805 | 0.079Lx0.049W 2.00mmx1.25mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | - | ±100ppm/°C | 22Ohm | - | - | - | Thick Film | 0.125W 1/8W | - | 125mW | - | TR, PAPER, 7 INCH | 125mW | - | 1.25mm | Rectangular | FIXED RESISTOR | - | Not | 2012 | - | 0805 | - | - | Moisture Resistant | 609.6μm | 0.024 0.60mm | - | - | 508μm | No | - | ROHS3 Compliant | - | ||
![]() CRL1206-FW-R470ELF Bourns Inc. | 3779 |
| Datasheet | 12 Weeks | Tin | Surface Mount | 1206 (3216 Metric) | - | WRAPAROUND | - | - | - | 10.007382mg | - | -55°C~125°C | Tape & Reel (TR) | 2006 | CRL | 0.126Lx0.063W 3.20mmx1.60mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±200ppm/°C | 470mOhm | - | - | - | Thick Film | 0.25W 1/4W | - | 250mW | - | TR, PAPER, 7 INCH | - | - | 1.6mm | RECTANGULAR PACKAGE | FIXED RESISTOR | CRL1206 | - | 3216 | - | 1206 | - | - | - | 600μm | 0.028 0.70mm | - | - | - | No | No SVHC | ROHS3 Compliant | - | ||
![]() CR1206-FX-2213ELF Bourns Inc. | 480 |
| Datasheet | 12 Weeks | Tin | Surface Mount | 1206 (3216 Metric) | - | WRAPAROUND | - | - | - | - | 200V | -55°C~155°C | Tape & Reel (TR) | 2006 | CR1206 | 0.126Lx0.063W 3.20mmx1.60mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±100ppm/°C | 221kOhm | - | - | - | Thick Film | 0.25W 1/4W | - | 250mW | - | TR, PAPER, 7 INCH | 250mW | - | 1.6mm | Rectangular | FIXED RESISTOR | - | Not | 3216 | - | 1206 | - | - | Moisture Resistant | 762μm | 0.030 0.75mm | - | - | 610μm | No | - | ROHS3 Compliant | - | ||
![]() CR0603-FX-1200ELF Bourns Inc. | 341695 |
| Datasheet | 12 Weeks | Tin | Surface Mount | 0603 (1608 Metric) | - | WRAPAROUND | - | - | - | - | 50V | -55°C~155°C | Tape & Reel (TR) | 2006 | CR0603 | 0.063Lx0.031W 1.60mmx0.80mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±100ppm/°C | 120Ohm | - | - | - | Thick Film | 0.1W 1/10W | - | 100mW | 50V | TR, PAPER, 7 INCH | 100mW | - | 800μm | Rectangular | FIXED RESISTOR | - | Not | 1608 | 0.1W | 0603 | - | - | Moisture Resistant | 558.8μm | 0.022 0.55mm | - | - | 457μm | No | - | ROHS3 Compliant | - | ||
![]() CRM2010-FX-R100ELF Bourns Inc. | 45 |
| Datasheet | 14 Weeks | - | - | 2010 (5025 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | - | 4.904468mg | - | -55°C~155°C | Cut Tape (CT) | 2006 | CRM2010 | 0.197Lx0.098W 5.00mmx2.50mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | ±100ppm/°C | 100mOhm | Tin (Sn) - with Nickel (Ni) barrier | - | - | Thick Film | - | - | 1W | 954mV | TR, 7 INCH | 1W | - | 2.5mm | Rectangular | FIXED RESISTOR | - | Not | 5025 | 1W | 2010 | 0.954V | - | Current Sense | 711.2μm | 0.028 0.70mm | - | - | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() CRT0805-BY-10R0ELF Bourns Inc. | 178 |
| Datasheet | 12 Weeks | Tin | Surface Mount | 0805 (2012 Metric) | - | WRAPAROUND | - | - | - | - | 100V | -55°C~155°C | Tape & Reel (TR) | 2006 | CRT | 0.079Lx0.049W 2.00mmx1.25mm | ±0.1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±25ppm/°C | 10Ohm | - | - | - | Thin Film | 0.125W 1/8W | PRECISION | 125mW | 100V | TR, PAPER, 7 INCH | 100mW | - | 1.25mm | RECTANGULAR PACKAGE | FIXED RESISTOR | CRT0805 | Not | 2012 | - | 0805 | - | - | Current Sense | 660.4μm | 0.026 0.65mm | - | - | - | No | No SVHC | ROHS3 Compliant | - | ||
![]() PWR263S-35-5R60F Bourns Inc. | 24 |
| Datasheet | 7 Weeks | Tin | - | TO-263-3, D2Pak (2 Leads + Tab), TO-263AB | YES | GULL WING | SURFACE MOUNT | - | - | - | 250V | -55°C~155°C | Tube | 2011 | PWR263S-35 | 0.398Lx0.409W 10.10mmx10.40mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | - | ±100ppm/°C | 5.6Ohm | - | - | - | Thick Film | - | - | 35W | 250V | - | 35W | - | 4.5mm | - | FIXED RESISTOR | PWR263S | - | - | - | - | - | - | Automotive AEC-Q200, Current Sense, Pulse Withstanding | 4.8768mm | 0.192 4.88mm | - | - | - | - | No SVHC | ROHS3 Compliant | AEC-Q200 | ||
![]() CRM2512-JW-101ELF Bourns Inc. | In Stock | - | Datasheet | 14 Weeks | Tin | Surface Mount | 2512 (6432 Metric) | - | WRAPAROUND | - | - | - | 40.511469mg | 300V | -55°C~155°C | Tape & Reel (TR) | 2006 | CRM2512 | 0.248Lx0.122W 6.30mmx3.10mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±200ppm/°C | 100Ohm | - | - | - | Thick Film | - | - | 2W | 300V | TR, PAPER, 7 INCH | 2W | - | 3.1mm | - | FIXED RESISTOR | - | Not | 6432 | 2W | 2512 | - | - | Current Sense | 787.4μm | 0.031 0.80mm | - | - | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() CR0805-FX-5111ELF Bourns Inc. | 15918 |
| Datasheet | 12 Weeks | Tin | Surface Mount | 0805 (2012 Metric) | - | WRAPAROUND | - | - | - | - | 150V | -55°C~155°C | Tape & Reel (TR) | 2006 | CR0805 | 0.079Lx0.049W 2.00mmx1.25mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±100ppm/°C | 5.11kOhm | - | - | - | Thick Film | 0.125W 1/8W | - | 125mW | 150V | TR, PAPER, 7 INCH | 125mW | - | 1.25mm | Rectangular | FIXED RESISTOR | - | Not | 2012 | - | 0805 | - | - | Moisture Resistant | 609.6μm | 0.024 0.60mm | - | - | 508μm | No | - | ROHS3 Compliant | - | ||
![]() CR1206-FX-1101ELF Bourns Inc. | 302 |
| Datasheet | 12 Weeks | Tin | Surface Mount | 1206 (3216 Metric) | - | WRAPAROUND | - | - | - | - | 200V | -55°C~155°C | Tape & Reel (TR) | 2006 | CR1206 | 0.126Lx0.063W 3.20mmx1.60mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±100ppm/°C | 1.1kOhm | - | - | - | Thick Film | 0.25W 1/4W | - | 250mW | - | TR, PAPER, 7 INCH | 250mW | - | 1.6mm | Rectangular | FIXED RESISTOR | - | Not | 3216 | - | 1206 | - | - | Moisture Resistant | 762μm | 0.030 0.75mm | - | - | 610μm | No | - | ROHS3 Compliant | - | ||
![]() CR0805-FX-4751ELF Bourns Inc. | 19327 |
| Datasheet | 12 Weeks | Tin | Surface Mount | 0805 (2012 Metric) | - | WRAPAROUND | - | - | - | - | 150V | -55°C~155°C | Tape & Reel (TR) | 2006 | CR0805 | 0.079Lx0.049W 2.00mmx1.25mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±100ppm/°C | 4.75kOhm | - | - | - | Thick Film | 0.125W 1/8W | - | 125mW | 150V | TR, PAPER, 7 INCH | 125mW | - | 1.25mm | Rectangular | FIXED RESISTOR | - | Not | 2012 | - | 0805 | - | - | Moisture Resistant | 609.6μm | 0.024 0.60mm | - | - | 508μm | No | - | ROHS3 Compliant | - | ||
![]() CRF1206-FX-R010ELF Bourns Inc. | In Stock | - | Datasheet | - | - | Surface Mount | 1206 (3216 Metric) | - | WRAPAROUND | - | - | - | 16.187578mg | - | -55°C~170°C | Cut Tape (CT) | 2006 | CRF | 0.126Lx0.065W 3.20mmx1.65mm | ±1% | e3 | - | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | - | ±100ppm/°C | 10mOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Metal Element | - | PRECISION | 1W | 100mV | TR, Paper, 7 Inch | 1W | - | 1.65mm | Chip | FIXED RESISTOR | CRF1206 | Not | 3216 | 1W | 1206 | - | - | Automotive AEC-Q200, Current Sense, Moisture Resistant | 600μm | 0.031 0.80mm | - | - | - | - | No SVHC | ROHS3 Compliant | AEC-Q200 | ||
![]() CR1206-FX-75R0ELF Bourns Inc. | 749411 |
| Datasheet | 12 Weeks | Tin | Surface Mount | 1206 (3216 Metric) | - | WRAPAROUND | - | - | - | - | 200V | -55°C~155°C | Tape & Reel (TR) | 2006 | CR1206 | 0.126Lx0.063W 3.20mmx1.60mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | - | ±100ppm/°C | 75Ohm | - | - | - | Thick Film | 0.25W 1/4W | - | 250mW | 200V | TR, PAPER, 7 INCH | 250mW | - | 1.6mm | Rectangular | FIXED RESISTOR | - | - | 3216 | - | 1206 | - | - | Moisture Resistant | 600μm | 0.030 0.75mm | - | - | 610μm | No | No SVHC | ROHS3 Compliant | - | ||
![]() CRM2010-FZ-R050ELF Bourns Inc. | 16000 | - | Datasheet | 11 Weeks | - | - | 2010 (5025 Metric) | - | - | - | 2 | 2010 | - | - | -55°C~155°C | Tape & Reel (TR) | 2006 | CRM2010 | 0.197Lx0.098W 5.00mmx2.50mm | ±1% | - | - | Obsolete | 1 (Unlimited) | 2 | - | - | ±150ppm/°C | 50mOhms | - | 155°C | -55°C | Thick Film | 1W | - | 1W | 954mV | - | - | - | 2.5mm | - | - | CRM2010 | Not | 5025 | - | 2010 | - | - | Current Sense | - | 0.028 0.70mm | 5mm | 5mm | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() CR0805-FX-6811ELF Bourns Inc. | 3000 |
| Datasheet | 12 Weeks | Tin | Surface Mount | 0805 (2012 Metric) | - | WRAPAROUND | - | - | - | - | 150V | -55°C~155°C | Tape & Reel (TR) | 2006 | CR0805 | 0.079Lx0.049W 2.00mmx1.25mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±100ppm/°C | 6.81kOhm | - | - | - | Thick Film | 0.125W 1/8W | - | 125mW | - | TR, PAPER, 7 INCH | 125mW | - | 1.25mm | Rectangular | FIXED RESISTOR | - | Not | 2012 | - | 0805 | - | - | Moisture Resistant | 609.6μm | 0.024 0.60mm | - | - | 508μm | No | - | ROHS3 Compliant | - |