- Composition
- Height Seated (Max)
- Moisture Sensitivity Level (MSL)
- Number of Terminations
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Power Rating
- Resistance
- RoHS Status
- Series
Attribute column
Manufacturer
Bourns Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Supplier Device Package | Weight | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Power (Watts) | Power Rating | Voltage - Rated DC | Packing Method | Max Power Dissipation | Depth | Construction | Resistor Type | Base Part Number | Military Standard | Case Code (Metric) | Rated Power Dissipation (P) | Case Code (Imperial) | Working Voltage | Size Code | Features | Height | Height Seated (Max) | Length | Width | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PWR5322W1500JE Bourns Inc. | In Stock | - | Datasheet | 14 Weeks | - | - | 5322 J-Lead | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | -55°C~155°C | Tape & Reel (TR) | 2012 | PWR5322 | 0.532Lx0.217W 13.50mmx5.50mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | J-Lead | EAR99 | ±20ppm/°C | 150Ohm | Matte Tin (Sn) | - | - | Wirewound | - | 3W | - | TR, 13 INCH | 3W | 5.5mm | Rectangular | FIXED RESISTOR | - | Not | - | 3W | - | - | - | Current Sense, Pulse Withstanding | 6.1722mm | 0.243 6.16mm | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() PWR263S-20-1001FE Bourns Inc. | In Stock | - | Datasheet | 6 Weeks | - | - | TO-263-3, D2Pak (2 Leads + Tab), TO-263AB | YES | - | SURFACE MOUNT | - | - | - | -55°C~155°C | Tape & Reel (TR) | 2015 | PWR263S-20 | 0.398Lx0.409W 10.10mmx10.40mm | ±1% | e3 | - | Active | 1 (Unlimited) | 2 | Gull Wing | EAR99 | ±100ppm/°C | 1kOhm | Matte Tin (Sn) | - | - | Thick Film | - | 20W | - | TR | 20W | 12.29mm | Rectangular | FIXED RESISTOR | PWR263S | Not | - | - | - | - | 4140 | Automotive AEC-Q200, Current Sense, Pulse Withstanding | 4.8768mm | 0.192 4.88mm | - | - | - | - | - | ROHS3 Compliant | AEC-Q200 | ||
![]() PWR263S-20-56R0FE Bourns Inc. | In Stock | - | Datasheet | 6 Weeks | - | - | TO-263-3, D2Pak (2 Leads + Tab), TO-263AB | YES | - | SURFACE MOUNT | - | - | - | -55°C~155°C | Tape & Reel (TR) | 2015 | PWR263S-20 | 0.398Lx0.409W 10.10mmx10.40mm | ±1% | e3 | - | Active | 1 (Unlimited) | 2 | Gull Wing | EAR99 | ±100ppm/°C | 56Ohm | Matte Tin (Sn) | - | - | Thick Film | - | 20W | - | TR | 20W | 15.39mm | Rectangular | FIXED RESISTOR | PWR263S | Not | - | - | - | - | 4140 | Automotive AEC-Q200, Current Sense, Pulse Withstanding | 4.8768mm | 0.192 4.88mm | - | - | - | - | - | ROHS3 Compliant | AEC-Q200 | ||
![]() CRA2512-JZ-R025ELF Bourns Inc. | In Stock | - | Datasheet | 12 Weeks | Tin | Surface Mount | 2512 (6432 Metric) | - | WRAPAROUND | - | - | 40.511469mg | - | -55°C~170°C | Tape & Reel (TR) | 2006 | CRA2512 | 0.254Lx0.132W 6.45mmx3.35mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | - | ±50ppm/°C | 25mOhm | - | - | - | Metal Element | - | 3W | - | TR, EMBOSSED, 7 INCH | 3W | - | Rectangular | FIXED RESISTOR | - | - | 6432 | 3W | 2512 | 10.95V | - | Automotive AEC-Q200, Current Sense, Moisture Resistant | 889μm | 0.035 0.90mm | - | - | - | No | - | ROHS3 Compliant | AEC-Q200 | ||
![]() CRA2512-JZ-R050ELF Bourns Inc. | In Stock | - | Datasheet | 12 Weeks | Tin | Surface Mount | 2512 (6432 Metric) | - | WRAPAROUND | - | - | 40.511469mg | - | -55°C~170°C | Tape & Reel (TR) | 2006 | CRA2512 | 0.254Lx0.132W 6.45mmx3.35mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | - | ±50ppm/°C | 50mOhm | - | - | - | Metal Element | - | 3W | - | TR, EMBOSSED, 7 INCH | 3W | - | Rectangular | FIXED RESISTOR | - | - | 6432 | 3W | 2512 | 7.75V | - | Automotive AEC-Q200, Current Sense, Moisture Resistant | 889μm | 0.035 0.90mm | - | - | - | No | - | ROHS3 Compliant | AEC-Q200 | ||
![]() CRA2512-JZ-R030ELF Bourns Inc. | In Stock | - | Datasheet | 12 Weeks | Tin | Surface Mount | 2512 (6432 Metric) | - | WRAPAROUND | - | - | 40.511469mg | - | -55°C~170°C | Tape & Reel (TR) | 2006 | CRA2512 | 0.254Lx0.132W 6.45mmx3.35mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | - | ±50ppm/°C | 30mOhm | - | - | - | Metal Element | - | 3W | - | TR, EMBOSSED, 7 INCH | 3W | - | Rectangular | FIXED RESISTOR | - | - | 6432 | 3W | 2512 | 10V | - | Automotive AEC-Q200, Current Sense, Moisture Resistant | 889μm | 0.035 0.90mm | - | - | - | No | - | ROHS3 Compliant | AEC-Q200 | ||
![]() CRA2512-JZ-R100ELF Bourns Inc. | In Stock | - | Datasheet | 12 Weeks | Tin | Surface Mount | 2512 (6432 Metric) | - | WRAPAROUND | - | - | 40.511469mg | - | -55°C~170°C | Tape & Reel (TR) | 2006 | CRA2512 | 0.254Lx0.132W 6.45mmx3.35mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | - | ±50ppm/°C | 100mOhm | - | - | - | Metal Element | - | 3W | - | TR, EMBOSSED, 7 INCH | 3W | - | Rectangular | FIXED RESISTOR | - | - | 6432 | 3W | 2512 | 5.48V | - | Automotive AEC-Q200, Current Sense, Moisture Resistant | 889μm | 0.035 0.90mm | - | - | - | No | - | ROHS3 Compliant | AEC-Q200 | ||
![]() CRM2512-JW-152ELF Bourns Inc. | In Stock | - | Datasheet | 14 Weeks | - | - | 2512 (6432 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | -55°C~155°C | Tape & Reel (TR) | 2015 | CRM2512 | 0.248Lx0.122W 6.30mmx3.10mm | ±5% | e3 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | ±200ppm/°C | 1.5kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Thick Film | - | 2W | - | TR, PAPER, 7 INCH | 2W | 3.1mm | - | FIXED RESISTOR | - | Not | - | 2W | - | 300V | - | Current Sense | 787.4μm | 0.031 0.80mm | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() CR0402-FX-4021GLF Bourns Inc. | In Stock | - | Datasheet | 12 Weeks | Tin | Surface Mount | 0402 (1005 Metric) | - | WRAPAROUND | - | - | - | 50V | -55°C~155°C | Tape & Reel (TR) | 2006 | CR0402 | 0.039Lx0.020W 1.00mmx0.50mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±100ppm/°C | 4.02kOhm | - | - | - | Thick Film | 0.063W 1/16W | 62.5mW | - | TR, PAPER, 7 INCH | 63mW | 500μm | RECTANGULAR PACKAGE | FIXED RESISTOR | - | Not | 1005 | - | 0402 | - | - | - | 406.4μm | 0.016 0.40mm | - | - | 356μm | No | - | ROHS3 Compliant | - | ||
![]() CHV2512-FX-1005ELF Bourns Inc. | In Stock |
| Datasheet | 14 Weeks | - | Surface Mount | 2512 (6432 Metric) | - | WRAPAROUND | - | - | - | 4kV | -55°C~155°C | Tape & Reel (TR) | 2008 | CHV | 0.252Lx0.126W 6.40mmx3.20mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | - | ±100ppm/°C | 10MOhm | Tin (Sn) - with Nickel (Ni) barrier | - | - | Thick Film | - | 1W | 4kV | TR, PAPER, 7 INCH | 1W | 3.2mm | Rectangular | FIXED RESISTOR | CHV2512 | - | 6432 | 1W | 2512 | 4kV | - | High Voltage | 762μm | 0.030 0.75mm | - | - | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() CR0603-FX-51R0ELF Bourns Inc. | 304938 |
| Datasheet | 12 Weeks | Tin | Surface Mount | 0603 (1608 Metric) | - | WRAPAROUND | - | - | - | 50V | -55°C~155°C | Tape & Reel (TR) | 2006 | CR0603 | 0.063Lx0.031W 1.60mmx0.80mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±100ppm/°C | 51Ohm | - | - | - | Thick Film | 0.1W 1/10W | 100mW | 50V | TR, PAPER, 7 INCH | - | 800μm | Rectangular | FIXED RESISTOR | - | Not | 1608 | 0.1W | 0603 | - | - | Moisture Resistant | 450μm | 0.022 0.55mm | - | - | 457μm | No | - | ROHS3 Compliant | - | ||
![]() CR0603-FX-1241ELF Bourns Inc. | In Stock | - | Datasheet | 12 Weeks | Tin | Surface Mount | 0603 (1608 Metric) | - | WRAPAROUND | - | - | - | 50V | -55°C~155°C | Tape & Reel (TR) | 2006 | CR0603 | 0.063Lx0.031W 1.60mmx0.80mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±100ppm/°C | 1.24kOhm | - | - | - | Thick Film | 0.1W 1/10W | 100mW | - | TR, PAPER, 7 INCH | - | 800μm | Rectangular | FIXED RESISTOR | - | Not | 1608 | 0.1W | 0603 | - | - | Moisture Resistant | 450μm | 0.022 0.55mm | - | - | 457μm | No | - | ROHS3 Compliant | - | ||
![]() CRS1206-FW-3R30ELF Bourns Inc. | In Stock | - | Datasheet | 14 Weeks | - | Surface Mount | 1206 (3216 Metric) | - | WRAPAROUND | - | - | - | 400V | -55°C~155°C | Tape & Reel (TR) | 2008 | CRS | 0.122Lx0.063W 3.10mmx1.60mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | - | ±200ppm/°C | 3.3Ohm | Tin (Sn) - with Nickel (Ni) barrier | - | - | Thick Film | 0.5W 1/2W | 500mW | 400V | TR, EMBOSSED, 7 INCH | 500mW | - | RECTANGULAR PACKAGE | FIXED RESISTOR | CRS1206 | - | 3016 | 0.5W | 1206 | 400V | - | High Voltage, Pulse Withstanding | 660.4μm | 0.026 0.65mm | - | - | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() CR0805-FX-1962ELF Bourns Inc. | In Stock | - | Datasheet | 12 Weeks | Tin | Surface Mount | 0805 (2012 Metric) | - | WRAPAROUND | - | - | - | 150V | -55°C~155°C | Tape & Reel (TR) | 2006 | CR0805 | 0.079Lx0.049W 2.00mmx1.25mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±100ppm/°C | 19.6kOhm | - | - | - | Thick Film | 0.125W 1/8W | 125mW | - | TR, PAPER, 7 INCH | - | 1.25mm | Rectangular | FIXED RESISTOR | - | Not | 2012 | - | 0805 | - | - | Moisture Resistant | 500μm | 0.024 0.60mm | - | - | 508μm | No | - | ROHS3 Compliant | - | ||
![]() CR1206-FX-8R66ELF Bourns Inc. | In Stock | - | Datasheet | 25 Weeks | Tin | Surface Mount | 1206 (3216 Metric) | - | - | - | 1206 | - | 200V | -55°C~155°C | Tape & Reel (TR) | 2006 | CR1206 | 0.126Lx0.063W 3.20mmx1.60mm | ±1% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | - | ±100ppm/°C | 8.66Ohms | - | 155°C | -55°C | Thick Film | 0.25W 1/4W | 250mW | - | - | 250mW | 1.6mm | - | - | CR1206 | Not | 3216 | - | 1206 | - | - | Moisture Resistant | 762μm | 0.030 0.75mm | 3.2mm | 1.6002mm | 610μm | No | - | ROHS3 Compliant | - | ||
![]() CR0603-FX-2430ELF Bourns Inc. | 391394 |
| Datasheet | 12 Weeks | Tin | Surface Mount | 0603 (1608 Metric) | - | WRAPAROUND | - | - | - | 50V | -55°C~155°C | Tape & Reel (TR) | 2006 | CR0603 | 0.063Lx0.031W 1.60mmx0.80mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±100ppm/°C | 243Ohm | - | - | - | Thick Film | 0.1W 1/10W | 100mW | - | TR, PAPER, 7 INCH | 100mW | - | Rectangular | FIXED RESISTOR | - | - | 1608 | 0.1W | 0603 | - | - | Moisture Resistant | 558.8μm | 0.022 0.55mm | - | - | 457μm | No | - | ROHS3 Compliant | - | ||
![]() CR1206-FX-1622ELF Bourns Inc. | In Stock | - | Datasheet | 12 Weeks | Tin | Surface Mount | 1206 (3216 Metric) | - | WRAPAROUND | - | - | - | 200V | -55°C~155°C | Tape & Reel (TR) | 2006 | CR1206 | 0.126Lx0.063W 3.20mmx1.60mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±100ppm/°C | 16.2kOhm | - | - | - | Thick Film | 0.25W 1/4W | 250mW | - | TR, PAPER, 7 INCH | 250mW | 1.6mm | Rectangular | FIXED RESISTOR | - | Not | 3216 | - | 1206 | - | - | Moisture Resistant | 762μm | 0.030 0.75mm | - | - | 610μm | No | - | ROHS3 Compliant | - | ||
![]() CR0402-FX-1214GLF Bourns Inc. | In Stock | - | Datasheet | 20 Weeks | Tin | Surface Mount | 0402 (1005 Metric) | - | - | - | 0402 | - | 50V | -55°C~155°C | Tape & Reel (TR) | 2006 | CR0402 | 0.039Lx0.020W 1.00mmx0.50mm | ±1% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | - | ±100ppm/°C | 1.21MOhms | - | 155°C | -55°C | Thick Film | 0.063W 1/16W | 62.5mW | - | - | 63mW | - | - | - | CR0402 | - | 1005 | - | 0402 | - | - | - | 406.4μm | 0.016 0.40mm | 990.6μm | 508μm | 356μm | No | - | ROHS3 Compliant | - | ||
![]() CR0603-JW-622ELF Bourns Inc. | In Stock | - | Datasheet | 12 Weeks | Tin | Surface Mount | 0603 (1608 Metric) | - | WRAPAROUND | - | - | - | 50V | -55°C~155°C | Tape & Reel (TR) | 2006 | CR0603 | 0.063Lx0.031W 1.60mmx0.80mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±200ppm/°C | 6.2kOhm | - | - | - | Thick Film | 0.1W 1/10W | 100mW | 50V | TR, PAPER, 7 INCH | 100mW | 800μm | Rectangular | FIXED RESISTOR | - | Not | 1608 | 0.1W | 0603 | - | - | Moisture Resistant | 558.8μm | 0.022 0.55mm | - | - | 457μm | No | - | ROHS3 Compliant | - | ||
![]() CR0603-JW-181ELF Bourns Inc. | 999417 |
| Datasheet | 12 Weeks | Tin | Surface Mount | 0603 (1608 Metric) | - | WRAPAROUND | - | - | - | 50V | -55°C~155°C | Tape & Reel (TR) | 2006 | CR0603 | 0.063Lx0.031W 1.60mmx0.80mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±200ppm/°C | 180Ohm | - | - | - | Thick Film | 0.1W 1/10W | 100mW | - | TR, PAPER, 7 INCH | 100mW | 800μm | Rectangular | FIXED RESISTOR | - | Not | 1608 | 0.1W | 0603 | - | - | Moisture Resistant | 558.8μm | 0.022 0.55mm | - | - | 457μm | No | - | ROHS3 Compliant | - |