- Composition
- Height Seated (Max)
- Moisture Sensitivity Level (MSL)
- Number of Terminations
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Power Rating
- Resistance
- RoHS Status
- Series
Attribute column
Manufacturer
Bourns Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Weight | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Composition | Power (Watts) | Power Rating | Voltage - Rated DC | Packing Method | Max Power Dissipation | Depth | Construction | Resistor Type | Base Part Number | Military Standard | Case Code (Metric) | Rated Power Dissipation (P) | Case Code (Imperial) | Working Voltage | Features | Height | Height Seated (Max) | Thickness | Radiation Hardening | REACH SVHC | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CRM2512-FX-4123ELF Bourns Inc. | In Stock | - | Datasheet | 14 Weeks | - | Surface Mount | 2512 (6432 Metric) | - | WRAPAROUND | - | - | - | -55°C~155°C | Tape & Reel (TR) | 2006 | CRM2512 | 0.248Lx0.122W 6.30mmx3.10mm | ±1% | e3 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | ±100ppm/°C | 412kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | Thick Film | - | 2W | - | TR, PAPER, 7 INCH | 2W | - | - | FIXED RESISTOR | - | - | - | 2W | - | 300V | Current Sense | 787.4μm | 0.031 0.80mm | - | - | - | ROHS3 Compliant | ||
![]() CRM2512-FX-60R4ELF Bourns Inc. | In Stock | - | Datasheet | 14 Weeks | - | Surface Mount | 2512 (6432 Metric) | - | WRAPAROUND | - | - | - | -55°C~155°C | Tape & Reel (TR) | 2006 | CRM2512 | 0.248Lx0.122W 6.30mmx3.10mm | ±1% | e3 | - | Active | 1 (Unlimited) | 2 | - | - | ±100ppm/°C | 60.4Ohm | Matte Tin (Sn) - with Nickel (Ni) barrier | Thick Film | - | 2W | - | TR, PAPER, 7 INCH | 2W | - | - | FIXED RESISTOR | - | - | - | 2W | - | 300V | Current Sense | 787.4μm | 0.031 0.80mm | - | - | - | ROHS3 Compliant | ||
![]() CRM2512-FX-1102ELF Bourns Inc. | In Stock | - | Datasheet | 14 Weeks | - | - | 2512 (6432 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | - | -55°C~155°C | Tape & Reel (TR) | 2015 | CRM2512 | 0.248Lx0.122W 6.30mmx3.10mm | ±1% | e3 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | ±100ppm/°C | 11kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | Thick Film | - | - | - | TR, PAPER, 7 INCH | 2W | - | - | FIXED RESISTOR | - | - | - | 2W | - | 300V | Current Sense | 787.4μm | 0.031 0.80mm | - | - | - | ROHS3 Compliant | ||
![]() CRM2512-FX-3572ELF Bourns Inc. | In Stock | - | Datasheet | 14 Weeks | - | - | 2512 (6432 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | - | -55°C~155°C | Tape & Reel (TR) | 2015 | CRM2512 | 0.248Lx0.122W 6.30mmx3.10mm | ±1% | e3 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | ±100ppm/°C | 35.7kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | Thick Film | - | - | - | TR, PAPER, 7 INCH | 2W | - | - | FIXED RESISTOR | - | - | - | 2W | - | 300V | Current Sense | 787.4μm | 0.031 0.80mm | - | - | - | ROHS3 Compliant | ||
![]() CRM2512-FX-2492ELF Bourns Inc. | In Stock | - | Datasheet | 14 Weeks | - | - | 2512 (6432 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | - | -55°C~155°C | Tape & Reel (TR) | 2015 | CRM2512 | 0.248Lx0.122W 6.30mmx3.10mm | ±1% | e3 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | ±100ppm/°C | 24.9kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | Thick Film | - | - | - | TR, PAPER, 7 INCH | 2W | - | - | FIXED RESISTOR | - | - | - | 2W | - | 300V | Current Sense | 787.4μm | 0.031 0.80mm | - | - | - | ROHS3 Compliant | ||
![]() CRM2512-FX-3482ELF Bourns Inc. | In Stock | - | Datasheet | 14 Weeks | - | - | 2512 (6432 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | - | -55°C~155°C | Tape & Reel (TR) | 2015 | CRM2512 | 0.248Lx0.122W 6.30mmx3.10mm | ±1% | e3 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | ±100ppm/°C | 34.8kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | Thick Film | - | - | - | TR, PAPER, 7 INCH | 2W | - | - | FIXED RESISTOR | - | - | - | 2W | - | 300V | Current Sense | 787.4μm | 0.031 0.80mm | - | - | - | ROHS3 Compliant | ||
![]() CRM0805-FX-7501ELF Bourns Inc. | In Stock | - | Datasheet | 14 Weeks | Tin | - | 0805 (2012 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | - | -55°C~155°C | Tape & Reel (TR) | 2015 | CRM0805 | 0.079Lx0.047W 2.00mmx1.20mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | ±100ppm/°C | 7.5kOhm | - | Thick Film | 0.25W 1/4W | - | - | TR, 7 INCH | 250mW | 1.2mm | Rectangular | FIXED RESISTOR | - | Not | - | - | - | 150V | Current Sense | 609.6μm | 0.024 0.60mm | - | No | - | ROHS3 Compliant | ||
![]() CR0402-FX-9530GLF Bourns Inc. | 393942 |
| Datasheet | 12 Weeks | Tin | Surface Mount | 0402 (1005 Metric) | - | WRAPAROUND | - | - | 50V | -55°C~155°C | Tape & Reel (TR) | 2006 | CR0402 | 0.039Lx0.020W 1.00mmx0.50mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±100ppm/°C | 953Ohm | - | Thick Film | 0.063W 1/16W | 62.5mW | - | TR, PAPER, 7 INCH | 63mW | 500μm | RECTANGULAR PACKAGE | FIXED RESISTOR | - | Not | 1005 | - | 0402 | - | - | 406.4μm | 0.016 0.40mm | 356μm | No | - | ROHS3 Compliant | ||
![]() CRS2010-FX-10R0ELF Bourns Inc. | In Stock | - | Datasheet | 14 Weeks | - | Surface Mount | 2010 (5025 Metric) | - | WRAPAROUND | - | - | 400V | -55°C~155°C | Tape & Reel (TR) | 2008 | CRS | 0.197Lx0.098W 5.00mmx2.50mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | - | ±100ppm/°C | 10Ohm | Tin (Sn) - with Nickel (Ni) barrier | Thick Film | - | 1W | 400V | TR, EMBOSSED, 7 INCH | 1W | - | RECTANGULAR PACKAGE | FIXED RESISTOR | CRS2010 | - | 5025 | 1W | 2010 | 400V | High Voltage, Pulse Withstanding | 660.4μm | 0.026 0.65mm | - | - | No SVHC | ROHS3 Compliant | ||
![]() CR0603-FX-1501ELF Bourns Inc. | 95 | - | Datasheet | 12 Weeks | Tin | Surface Mount | 0603 (1608 Metric) | - | WRAPAROUND | - | - | 50V | -55°C~155°C | Tape & Reel (TR) | 2006 | CR0603 | 0.063Lx0.031W 1.60mmx0.80mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | - | ±100ppm/°C | 1.5kOhm | - | Thick Film | 0.1W 1/10W | 100mW | 50V | TR, PAPER, 7 INCH | - | 800μm | Rectangular | FIXED RESISTOR | - | Not | 1608 | 0.1W | 0603 | - | Moisture Resistant | 450μm | 0.022 0.55mm | 457μm | No | No SVHC | ROHS3 Compliant | ||
![]() CR0603-JW-433ELF Bourns Inc. | In Stock | - | Datasheet | 12 Weeks | Tin | Surface Mount | 0603 (1608 Metric) | - | WRAPAROUND | - | - | 50V | -55°C~155°C | Tape & Reel (TR) | 2006 | CR0603 | 0.063Lx0.031W 1.60mmx0.80mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±200ppm/°C | 43kOhm | - | Thick Film | 0.1W 1/10W | 100mW | - | TR, PAPER, 7 INCH | 100mW | 800μm | Rectangular | FIXED RESISTOR | - | Not | 1608 | 0.1W | 0603 | - | Moisture Resistant | 558.8μm | 0.022 0.55mm | 457μm | No | - | ROHS3 Compliant | ||
![]() CR0603-JW-515ELF Bourns Inc. | In Stock | - | Datasheet | 12 Weeks | Tin | Surface Mount | 0603 (1608 Metric) | - | WRAPAROUND | - | - | 50V | -55°C~155°C | Tape & Reel (TR) | 2006 | CR0603 | 0.063Lx0.031W 1.60mmx0.80mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±200ppm/°C | 5.1MOhm | - | Thick Film | 0.1W 1/10W | 100mW | - | TR, PAPER, 7 INCH | 100mW | - | Rectangular | FIXED RESISTOR | - | - | 1608 | 0.1W | 0603 | - | Moisture Resistant | 558.8μm | 0.022 0.55mm | 457μm | No | - | ROHS3 Compliant | ||
![]() CR0603-FX-2213ELF Bourns Inc. | In Stock | - | Datasheet | 12 Weeks | Tin | Surface Mount | 0603 (1608 Metric) | - | WRAPAROUND | - | - | 50V | -55°C~155°C | Tape & Reel (TR) | 2006 | CR0603 | 0.063Lx0.031W 1.60mmx0.80mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±100ppm/°C | 221kOhm | - | Thick Film | 0.1W 1/10W | 100mW | - | TR, PAPER, 7 INCH | 100mW | 800μm | Rectangular | FIXED RESISTOR | - | Not | 1608 | 0.1W | 0603 | - | Moisture Resistant | 558.8μm | 0.022 0.55mm | 457μm | No | - | ROHS3 Compliant | ||
![]() CR0603-FX-76R8ELF Bourns Inc. | In Stock | - | Datasheet | 12 Weeks | Tin | Surface Mount | 0603 (1608 Metric) | - | WRAPAROUND | - | 2.012816mg | 50V | -55°C~155°C | Tape & Reel (TR) | 2006 | CR0603 | 0.063Lx0.031W 1.60mmx0.80mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±100ppm/°C | 76.8Ohm | - | Thick Film | 0.1W 1/10W | 100mW | - | TR, PAPER, 7 INCH | 100mW | 800μm | Rectangular | FIXED RESISTOR | - | Not | 1608 | 0.1W | 0603 | - | Moisture Resistant | 558.8μm | 0.022 0.55mm | 457μm | No | - | ROHS3 Compliant | ||
![]() CR0603-JW-152ELF Bourns Inc. | In Stock | - | Datasheet | 12 Weeks | Tin | Surface Mount | 0603 (1608 Metric) | - | WRAPAROUND | - | - | 50V | -55°C~155°C | Tape & Reel (TR) | 2006 | CR0603 | 0.063Lx0.031W 1.60mmx0.80mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | - | ±200ppm/°C | 1.5kOhm | - | Thick Film | 0.1W 1/10W | 100mW | 50V | TR, PAPER, 7 INCH | 100mW | 800μm | Rectangular | FIXED RESISTOR | - | Not | 1608 | 0.1W | 0603 | - | Moisture Resistant | 558.8μm | 0.022 0.55mm | 457μm | No | - | ROHS3 Compliant | ||
![]() CR0201-FW-1004GLF Bourns Inc. | In Stock | - | Datasheet | 12 Weeks | Tin | Surface Mount | 0201 (0603 Metric) | - | WRAPAROUND | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2006 | CR0201 | 0.024Lx0.012W 0.60mmx0.30mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | ±200ppm/°C | 1MOhm | - | Thick Film | 0.05W 1/20W | - | - | TR, PAPER, 7 INCH | 50mW | - | RECTANGULAR PACKAGE | FIXED RESISTOR | - | - | - | 0.05W | - | - | - | 254μm | 0.010 0.26mm | - | No | - | ROHS3 Compliant | ||
![]() CR2512-FX-49R9ELF Bourns Inc. | In Stock | - | Datasheet | 12 Weeks | Tin | Surface Mount | 2512 (6432 Metric) | - | WRAPAROUND | - | 40.511469mg | 200V | -55°C~155°C | Tape & Reel (TR) | 2006 | CR2512 | 0.248Lx0.122W 6.30mmx3.10mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | - | ±100ppm/°C | 49.9Ohm | - | Thick Film | - | 1W | - | TR, EMBOSSED PLASTIC, 7 INCH | 1W | 3.1mm | Rectangular | FIXED RESISTOR | - | Not | 6332 | 1W | 2512 | - | - | 762μm | 0.030 0.75mm | - | No | - | ROHS3 Compliant | ||
![]() CR0603-FX-1213ELF Bourns Inc. | In Stock | - | Datasheet | 12 Weeks | Tin | Surface Mount | 0603 (1608 Metric) | - | WRAPAROUND | - | - | 50V | -55°C~155°C | Tape & Reel (TR) | 2006 | CR0603 | 0.063Lx0.031W 1.60mmx0.80mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±100ppm/°C | 121kOhm | - | Thick Film | 0.1W 1/10W | 100mW | - | TR, PAPER, 7 INCH | 100mW | 800μm | Rectangular | FIXED RESISTOR | - | Not | 1608 | 0.1W | 0603 | - | Moisture Resistant | 558.8μm | 0.022 0.55mm | 457μm | No | - | ROHS3 Compliant | ||
![]() CR0603-FX-1431ELF Bourns Inc. | In Stock | - | Datasheet | 12 Weeks | Tin | Surface Mount | 0603 (1608 Metric) | - | WRAPAROUND | - | - | 50V | -55°C~155°C | Tape & Reel (TR) | 2006 | CR0603 | 0.063Lx0.031W 1.60mmx0.80mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | - | ±100ppm/°C | 1.43kOhm | - | Thick Film | 0.1W 1/10W | 100mW | - | TR, PAPER, 7 INCH | 100mW | 800μm | Rectangular | FIXED RESISTOR | - | Not | 1608 | 0.1W | 0603 | - | Moisture Resistant | 558.8μm | 0.022 0.55mm | 457μm | No | - | ROHS3 Compliant | ||
![]() CR0805-FX-1200ELF Bourns Inc. | 325544 |
| Datasheet | 12 Weeks | Tin | Surface Mount | 0805 (2012 Metric) | - | WRAPAROUND | - | - | 150V | -55°C~155°C | Tape & Reel (TR) | 2006 | CR0805 | 0.079Lx0.049W 2.00mmx1.25mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±100ppm/°C | 120Ohm | - | Thick Film | 0.125W 1/8W | 125mW | 150V | TR, PAPER, 7 INCH | 125mW | 1.25mm | Rectangular | FIXED RESISTOR | - | Not | 2012 | - | 0805 | - | Moisture Resistant | 609.6μm | 0.024 0.60mm | 508μm | No | - | ROHS3 Compliant |