- Composition
- Height Seated (Max)
- Moisture Sensitivity Level (MSL)
- Number of Terminations
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Power Rating
- Resistance
- RoHS Status
- Series
Attribute column
Manufacturer
Bourns Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Supplier Device Package | Weight | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Power (Watts) | Additional Feature | Power Rating | Voltage - Rated DC | Packing Method | Max Power Dissipation | Depth | Construction | Resistor Type | Base Part Number | Military Standard | Case Code (Metric) | Rated Power Dissipation (P) | Case Code (Imperial) | Working Voltage | Features | Height | Height Seated (Max) | Length | Width | Thickness | Radiation Hardening | REACH SVHC | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CRS1206-FX-4701ELF Bourns Inc. | In Stock | - | Datasheet | 14 Weeks | - | Surface Mount | 1206 (3216 Metric) | - | WRAPAROUND | - | - | - | 400V | -55°C~155°C | Tape & Reel (TR) | 2008 | CRS | 0.122Lx0.063W 3.10mmx1.60mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | - | ±100ppm/°C | 4.7kOhm | Tin (Sn) - with Nickel (Ni) barrier | - | - | Thick Film | 0.5W 1/2W | - | 500mW | 400V | TR, EMBOSSED, 7 INCH | 500mW | - | RECTANGULAR PACKAGE | FIXED RESISTOR | CRS1206 | - | 3016 | 0.5W | 1206 | 400V | High Voltage, Pulse Withstanding | 660.4μm | 0.026 0.65mm | - | - | - | - | No SVHC | ROHS3 Compliant | ||
![]() CR0402-FX-14R3GLF Bourns Inc. | 722765 |
| Datasheet | 12 Weeks | Tin | Surface Mount | 0402 (1005 Metric) | - | WRAPAROUND | - | - | - | 50V | -55°C~155°C | Tape & Reel (TR) | 2006 | CR0402 | 0.039Lx0.020W 1.00mmx0.50mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±100ppm/°C | 14.3Ohm | - | - | - | Thick Film | 0.063W 1/16W | - | 62.5mW | - | TR, PAPER, 7 INCH | 63mW | 500μm | RECTANGULAR PACKAGE | FIXED RESISTOR | - | Not | 1005 | - | 0402 | - | - | 406.4μm | 0.016 0.40mm | - | - | 356μm | No | - | ROHS3 Compliant | ||
![]() CR0402-FX-30R9GLF Bourns Inc. | 405693 |
| Datasheet | 12 Weeks | Tin | Surface Mount | 0402 (1005 Metric) | - | WRAPAROUND | - | - | 652.039032μg | 50V | -55°C~155°C | Tape & Reel (TR) | 2006 | CR0402 | 0.039Lx0.020W 1.00mmx0.50mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±100ppm/°C | 30.9Ohm | - | - | - | Thick Film | 0.063W 1/16W | - | 62.5mW | - | TR, PAPER, 7 INCH | 63mW | 500μm | RECTANGULAR PACKAGE | FIXED RESISTOR | - | Not | 1005 | - | 0402 | - | - | 406.4μm | 0.016 0.40mm | - | - | 356μm | No | - | ROHS3 Compliant | ||
![]() CRM1206-JW-124ELF Bourns Inc. | In Stock | - | Datasheet | 14 Weeks | - | - | 1206 (3216 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | -55°C~155°C | Tape & Reel (TR) | 2015 | CRM1206 | 0.122Lx0.063W 3.10mmx1.60mm | ±5% | e3 | - | Active | 1 (Unlimited) | 2 | - | - | ±200ppm/°C | 120kOhm | Tin (Sn) - with Nickel (Ni) barrier | - | - | Thick Film | 0.5W 1/2W | - | - | - | TR, 7 INCH | 500mW | - | Rectangular | FIXED RESISTOR | - | - | - | 0.5W | - | - | Current Sense | 660.4μm | 0.026 0.65mm | - | - | - | - | - | ROHS3 Compliant | ||
![]() CR1206-FX-6041ELF Bourns Inc. | In Stock | - | Datasheet | 12 Weeks | Tin | Surface Mount | 1206 (3216 Metric) | - | WRAPAROUND | - | - | - | 200V | -55°C~155°C | Tape & Reel (TR) | 2006 | CR1206 | 0.126Lx0.063W 3.20mmx1.60mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±100ppm/°C | 6.04kOhm | - | - | - | Thick Film | 0.25W 1/4W | - | 250mW | - | TR, PAPER, 7 INCH | - | 1.6mm | Rectangular | FIXED RESISTOR | - | Not | 3216 | - | 1206 | - | Moisture Resistant | 600μm | 0.030 0.75mm | - | - | 610μm | No | - | ROHS3 Compliant | ||
![]() CR1206-FX-5760ELF Bourns Inc. | 416088 |
| Datasheet | 12 Weeks | Tin | Surface Mount | 1206 (3216 Metric) | - | WRAPAROUND | - | - | - | 200V | -55°C~155°C | Tape & Reel (TR) | 2006 | CR1206 | 0.126Lx0.063W 3.20mmx1.60mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±100ppm/°C | 576Ohm | - | - | - | Thick Film | 0.25W 1/4W | - | 250mW | - | TR, PAPER, 7 INCH | - | 1.6mm | Rectangular | FIXED RESISTOR | - | Not | 3216 | - | 1206 | - | Moisture Resistant | 600μm | 0.030 0.75mm | - | - | 610μm | No | - | ROHS3 Compliant | ||
![]() CR1206-FX-86R6ELF Bourns Inc. | 994485 |
| Datasheet | 12 Weeks | Tin | Surface Mount | 1206 (3216 Metric) | - | WRAPAROUND | - | - | - | 200V | -55°C~155°C | Tape & Reel (TR) | 2006 | CR1206 | 0.126Lx0.063W 3.20mmx1.60mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | - | ±100ppm/°C | 86.6Ohm | - | - | - | Thick Film | 0.25W 1/4W | - | 250mW | - | TR, PAPER, 7 INCH | 250mW | 1.6mm | Rectangular | FIXED RESISTOR | - | Not | 3216 | - | 1206 | - | Moisture Resistant | 762μm | 0.030 0.75mm | - | - | 610μm | No | - | ROHS3 Compliant | ||
![]() CRL0805-JW-R270ELF Bourns Inc. | In Stock | - | Datasheet | 12 Weeks | Tin | Surface Mount | 0805 (2012 Metric) | - | WRAPAROUND | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2006 | CRL | 0.079Lx0.049W 2.00mmx1.25mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±200ppm/°C | 270mOhm | - | - | - | Thick Film | 0.125W 1/8W | - | 125mW | - | TR, PAPER, 7 INCH | - | - | RECTANGULAR PACKAGE | FIXED RESISTOR | CRL0805 | - | 2012 | - | 0805 | 0.1837V | - | 600μm | 0.024 0.60mm | - | - | - | No | - | ROHS3 Compliant | ||
![]() CRT1206-FZ-4023ELF Bourns Inc. | In Stock | - | Datasheet | 12 Weeks | - | - | 1206 (3216 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | -55°C~155°C | Tape & Reel (TR) | 2016 | CRT | 0.120Lx0.061W 3.05mmx1.55mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | ±50ppm/°C | 402kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Thin Film | 0.25W 1/4W | PRECISION | - | - | TR, PAPER, 7 INCH | 125mW | - | RECTANGULAR PACKAGE | FIXED RESISTOR | CRT1206 | - | - | - | - | - | Current Sense | 660.4μm | 0.026 0.65mm | - | - | - | - | - | ROHS3 Compliant | ||
![]() CRT1206-FZ-1213ELF Bourns Inc. | In Stock | - | Datasheet | 12 Weeks | - | - | 1206 (3216 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | -55°C~155°C | Tape & Reel (TR) | 2016 | CRT | 0.120Lx0.061W 3.05mmx1.55mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | ±50ppm/°C | 121kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Thin Film | 0.25W 1/4W | PRECISION | - | - | TR, PAPER, 7 INCH | 125mW | - | RECTANGULAR PACKAGE | FIXED RESISTOR | CRT1206 | - | - | - | - | - | Current Sense | 660.4μm | 0.026 0.65mm | - | - | - | - | - | ROHS3 Compliant | ||
![]() CRM1206-FX-2610ELF Bourns Inc. | In Stock | - | Datasheet | 14 Weeks | - | - | 1206 (3216 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | -55°C~155°C | Tape & Reel (TR) | 2015 | CRM1206 | 0.122Lx0.063W 3.10mmx1.60mm | ±1% | e3 | - | Active | 1 (Unlimited) | 2 | - | - | ±100ppm/°C | 261Ohm | Tin (Sn) - with Nickel (Ni) barrier | - | - | Thick Film | 0.5W 1/2W | - | - | - | TR, 7 INCH | 500mW | - | Rectangular | FIXED RESISTOR | - | - | - | 0.5W | - | - | Current Sense | 660.4μm | 0.026 0.65mm | - | - | - | - | - | ROHS3 Compliant | ||
![]() CRM1206-FX-39R2ELF Bourns Inc. | In Stock | - | Datasheet | 14 Weeks | - | - | 1206 (3216 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | -55°C~155°C | Tape & Reel (TR) | 2015 | CRM1206 | 0.122Lx0.063W 3.10mmx1.60mm | ±1% | e3 | - | Active | 1 (Unlimited) | 2 | - | - | ±100ppm/°C | 39.2Ohm | Tin (Sn) - with Nickel (Ni) barrier | - | - | Thick Film | 0.5W 1/2W | - | - | - | TR, 7 INCH | 500mW | - | Rectangular | FIXED RESISTOR | - | - | - | 0.5W | - | - | Current Sense | 660.4μm | 0.026 0.65mm | - | - | - | - | - | ROHS3 Compliant | ||
![]() CRL0603-JW-R620ELF Bourns Inc. | In Stock | - | Datasheet | 12 Weeks | Tin | Surface Mount | 0603 (1608 Metric) | - | WRAPAROUND | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2006 | CRL | 0.063Lx0.031W 1.60mmx0.80mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±200ppm/°C | 620mOhm | - | - | - | Thick Film | 0.1W 1/10W | - | 100mW | - | TR, PAPER, 7 INCH | 100mW | - | RECTANGULAR PACKAGE | FIXED RESISTOR | CRL0603 | - | 1608 | 0.1W | 0603 | - | - | 558.8μm | 0.022 0.55mm | - | - | - | No | - | ROHS3 Compliant | ||
![]() CR1206-FX-2943ELF Bourns Inc. | In Stock | - | Datasheet | 12 Weeks | Tin | Surface Mount | 1206 (3216 Metric) | - | - | - | 1206 | - | 200V | -55°C~155°C | Tape & Reel (TR) | 2006 | CR1206 | 0.126Lx0.063W 3.20mmx1.60mm | ±1% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | - | ±100ppm/°C | 294kOhms | - | 155°C | -55°C | Thick Film | 0.25W 1/4W | - | 250mW | - | - | 250mW | - | - | - | CR1206 | - | 3216 | - | 1206 | - | Moisture Resistant | 762μm | 0.030 0.75mm | 3.2004mm | 1.6mm | 610μm | No | - | ROHS3 Compliant | ||
![]() CR1206-FX-29R4ELF Bourns Inc. | 908541 |
| Datasheet | 12 Weeks | Tin | Surface Mount | 1206 (3216 Metric) | - | WRAPAROUND | - | - | - | 200V | -55°C~155°C | Tape & Reel (TR) | 2006 | CR1206 | 0.126Lx0.063W 3.20mmx1.60mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±100ppm/°C | 29.4Ohm | - | - | - | Thick Film | 0.25W 1/4W | - | 250mW | - | TR, PAPER, 7 INCH | 250mW | 1.6mm | Rectangular | FIXED RESISTOR | - | Not | 3216 | - | 1206 | - | Moisture Resistant | 762μm | 0.030 0.75mm | - | - | 610μm | No | - | ROHS3 Compliant | ||
![]() CR1206-FX-32R4ELF Bourns Inc. | 372269 |
| Datasheet | 12 Weeks | Tin | Surface Mount | 1206 (3216 Metric) | - | WRAPAROUND | - | - | 10.007382mg | 200V | -55°C~155°C | Tape & Reel (TR) | 2006 | CR1206 | 0.126Lx0.063W 3.20mmx1.60mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±100ppm/°C | 32.4Ohm | - | - | - | Thick Film | 0.25W 1/4W | - | 250mW | - | TR, PAPER, 7 INCH | 250mW | 1.6mm | Rectangular | FIXED RESISTOR | - | Not | 3216 | - | 1206 | - | Moisture Resistant | 762μm | 0.030 0.75mm | - | - | 610μm | No | - | ROHS3 Compliant | ||
![]() CRT0805-DZ-1002ELF Bourns Inc. | In Stock | - | Datasheet | 12 Weeks | - | Surface Mount | 0805 (2012 Metric) | - | WRAPAROUND | - | - | 5.499807mg | 150V | -55°C~155°C | Tape & Reel (TR) | 2006 | CRT | 0.079Lx0.049W 2.00mmx1.25mm | ±0.5% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±50ppm/°C | 10kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Thin Film | 0.125W 1/8W | PRECISION | 125mW | - | TR, PAPER, 7 INCH | 100mW | - | RECTANGULAR PACKAGE | FIXED RESISTOR | CRT0805 | - | 2012 | - | 0805 | - | Current Sense | 660.4μm | 0.026 0.65mm | - | - | - | - | - | ROHS3 Compliant | ||
![]() CRT0805-DZ-2152ELF Bourns Inc. | In Stock | - | Datasheet | 12 Weeks | - | Surface Mount | 0805 (2012 Metric) | - | WRAPAROUND | - | - | - | - | -55°C~155°C | Tape & Reel (TR) | 2006 | CRT | 0.079Lx0.049W 2.00mmx1.25mm | ±0.5% | e3 | yes | Active | 1 (Unlimited) | 2 | - | - | ±50ppm/°C | 21.5kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Thin Film | 0.125W 1/8W | PRECISION | - | - | TR, PAPER, 7 INCH | 100mW | - | RECTANGULAR PACKAGE | FIXED RESISTOR | CRT0805 | - | - | - | - | 150V | Current Sense | 660.4μm | 0.026 0.65mm | - | - | - | - | - | ROHS3 Compliant | ||
![]() CRT0805-FY-2802ELF Bourns Inc. | In Stock | - | Datasheet | 12 Weeks | - | Surface Mount | 0805 (2012 Metric) | - | WRAPAROUND | - | - | - | - | -55°C~155°C | Tape & Reel (TR) | 2006 | CRT | 0.079Lx0.049W 2.00mmx1.25mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | ±25ppm/°C | 28kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Thin Film | 0.125W 1/8W | PRECISION | - | - | TR, PAPER, 7 INCH | 100mW | - | RECTANGULAR PACKAGE | FIXED RESISTOR | CRT0805 | - | - | - | - | 150V | Current Sense | 660.4μm | 0.026 0.65mm | - | - | - | - | - | ROHS3 Compliant | ||
![]() CR2512-JW-510ELF Bourns Inc. | In Stock | - | Datasheet | 12 Weeks | Tin | Surface Mount | 2512 (6432 Metric) | - | WRAPAROUND | - | - | - | 200V | -55°C~155°C | Tape & Reel (TR) | 2006 | CR2512 | 0.248Lx0.122W 6.30mmx3.10mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±200ppm/°C | 51Ohm | - | - | - | Thick Film | - | - | 1W | - | TR, EMBOSSED PLASTIC, 7 INCH | 1W | - | Rectangular | FIXED RESISTOR | - | - | 6332 | 1W | 2512 | - | - | 762μm | 0.030 0.75mm | - | - | - | No | - | ROHS3 Compliant |