- Composition
- Height Seated (Max)
- Moisture Sensitivity Level (MSL)
- Number of Terminations
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Power Rating
- Resistance
- RoHS Status
- Series
Attribute column
Manufacturer
Bourns Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Composition | Power (Watts) | Power Rating | Voltage - Rated DC | Packing Method | Max Power Dissipation | Depth | Construction | Resistor Type | Base Part Number | Military Standard | Case Code (Metric) | Rated Power Dissipation (P) | Case Code (Imperial) | Working Voltage | Size Code | Threshold Voltage | Features | Height | Height Seated (Max) | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CHV2512-FX-2204ELF Bourns Inc. | In Stock |
| Datasheet | 14 Weeks | - | Surface Mount | 2512 (6432 Metric) | - | WRAPAROUND | - | 4kV | -55°C~155°C | Tape & Reel (TR) | 2008 | CHV | 0.252Lx0.126W 6.40mmx3.20mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | - | ±100ppm/°C | 2.2MOhm | Tin (Sn) - with Nickel (Ni) barrier | Thick Film | - | 1W | 4kV | TR, PAPER, 7 INCH | 1W | 3.2mm | Rectangular | FIXED RESISTOR | CHV2512 | - | 6432 | 1W | 2512 | 4kV | - | - | High Voltage | 762μm | 0.030 0.75mm | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() PWR4318W1R00JE Bourns Inc. | 29 |
| Datasheet | 14 Weeks | Tin | Surface Mount | 4318 J-Lead | - | WRAPAROUND | - | - | -55°C~155°C | Tape & Reel (TR) | 2012 | PWR4318 | 0.433Lx0.177W 11.00mmx4.50mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±50ppm/°C | 1Ohm | - | Wirewound | - | 2W | - | TR, 13 INCH | 2W | 4.5mm | Rectangular | FIXED RESISTOR | - | Not | - | 2W | - | - | - | 1.4V | Current Sense, Pulse Withstanding | 5.1562mm | 0.203 5.16mm | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() CR0805-FX-2152ELF Bourns Inc. | 16820 |
| Datasheet | 12 Weeks | Tin | Surface Mount | 0805 (2012 Metric) | - | WRAPAROUND | - | 150V | -55°C~155°C | Tape & Reel (TR) | 2006 | CR0805 | 0.079Lx0.049W 2.00mmx1.25mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±100ppm/°C | 21.5kOhm | - | Thick Film | 0.125W 1/8W | 125mW | - | TR, PAPER, 7 INCH | - | 1.25mm | Rectangular | FIXED RESISTOR | - | Not | 2012 | - | 0805 | - | - | - | Moisture Resistant | 500μm | 0.024 0.60mm | 508μm | No | - | ROHS3 Compliant | - | - | ||
![]() CR1206-FX-22R0ELF Bourns Inc. | 673732 |
| Datasheet | 12 Weeks | Tin | Surface Mount | 1206 (3216 Metric) | - | WRAPAROUND | - | 200V | -55°C~155°C | Tape & Reel (TR) | 2006 | CR1206 | 0.126Lx0.063W 3.20mmx1.60mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±100ppm/°C | 22Ohm | - | Thick Film | 0.25W 1/4W | 250mW | - | TR, PAPER, 7 INCH | 250mW | 1.6mm | Rectangular | FIXED RESISTOR | - | Not | 3216 | - | 1206 | - | - | - | Moisture Resistant | 762μm | 0.030 0.75mm | 610μm | No | - | ROHS3 Compliant | - | - | ||
![]() PWR263S-35-2000F Bourns Inc. | 321 |
| Datasheet | 7 Weeks | - | Surface Mount | TO-263-3, D2Pak (2 Leads + Tab), TO-263AB | - | GULL WING | - | 250V | -55°C~155°C | Tube | 2011 | PWR263S-35 | 0.398Lx0.409W 10.10mmx10.40mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±100ppm/°C | 200Ohm | Matte Tin (Sn) | Thick Film | - | 35W | 250V | - | 35W | 4.5mm | Rectangular | FIXED RESISTOR | PWR263S | - | - | - | - | - | 4140 | - | Automotive AEC-Q200, Current Sense, Pulse Withstanding | 10.4mm | 0.192 4.88mm | - | No | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() PWR163S-25-50R0F Bourns Inc. | 6 |
| Datasheet | 6 Weeks | Tin | - | TO-252-3, DPak (2 Leads + Tab), SC-63 | YES | GULL WING | SURFACE MOUNT | 2kV | -55°C~155°C | Tube | 2012 | PWR163 | 0.320Lx0.324W 8.13mmx8.22mm | ±1% | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | - | ±100ppm/°C | 50Ohm | - | Thick Film | - | 25W | 250V | - | - | 12.29mm | Rectangular | FIXED RESISTOR | PWR163S | Not | - | - | - | - | - | - | Automotive AEC-Q200, Current Sense, Pulse Withstanding | 2.79mm | 0.125 3.17mm | - | - | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() CR0805-JW-471ELF Bourns Inc. | 800507 |
| Datasheet | 12 Weeks | Tin | Surface Mount | 0805 (2012 Metric) | - | WRAPAROUND | - | 150V | -55°C~155°C | Tape & Reel (TR) | 2006 | CR0805 | 0.079Lx0.049W 2.00mmx1.25mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±200ppm/°C | 470Ohm | - | Thick Film | 0.125W 1/8W | 125mW | 150V | TR, PAPER, 7 INCH | - | 1.25mm | Rectangular | FIXED RESISTOR | - | Not | 2012 | - | 0805 | - | - | - | Moisture Resistant | 500μm | 0.024 0.60mm | 508μm | No | No SVHC | ROHS3 Compliant | Contains Lead | - | ||
![]() PWR4318W82R0JE Bourns Inc. | In Stock | - | Datasheet | 14 Weeks | - | - | 4318 J-Lead | YES | WRAPAROUND | SURFACE MOUNT | - | -55°C~155°C | Tape & Reel (TR) | 2012 | PWR4318 | 0.433Lx0.177W 11.00mmx4.50mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | ±20ppm/°C | 82Ohm | Matte Tin (Sn) | Wirewound | - | 2W | - | TR, 13 INCH | 2W | - | Rectangular | FIXED RESISTOR | - | - | - | 2W | - | - | - | - | Current Sense, Pulse Withstanding | 5.1562mm | 0.203 5.16mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() CR1206-FX-36R5ELF Bourns Inc. | 847055 |
| Datasheet | 12 Weeks | Tin | Surface Mount | 1206 (3216 Metric) | - | WRAPAROUND | - | 200V | -55°C~155°C | Tape & Reel (TR) | 2006 | CR1206 | 0.126Lx0.063W 3.20mmx1.60mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±100ppm/°C | 36.5Ohm | - | Thick Film | 0.25W 1/4W | 250mW | - | TR, PAPER, 7 INCH | 250mW | 1.6mm | Rectangular | FIXED RESISTOR | - | Not | 3216 | - | 1206 | - | - | - | Moisture Resistant | 762μm | 0.030 0.75mm | 610μm | No | - | ROHS3 Compliant | - | - | ||
![]() CR1206-FX-2550ELF Bourns Inc. | 798691 |
| Datasheet | 12 Weeks | Tin | Surface Mount | 1206 (3216 Metric) | - | WRAPAROUND | - | 200V | -55°C~155°C | Tape & Reel (TR) | 2006 | CR1206 | 0.126Lx0.063W 3.20mmx1.60mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±100ppm/°C | 255Ohm | - | Thick Film | 0.25W 1/4W | 250mW | - | TR, PAPER, 7 INCH | 250mW | 1.6mm | Rectangular | FIXED RESISTOR | - | Not | 3216 | - | 1206 | - | - | - | Moisture Resistant | 762μm | 0.030 0.75mm | 610μm | No | - | ROHS3 Compliant | - | - | ||
![]() CR0805-FX-5620ELF Bourns Inc. | 872086 |
| Datasheet | 12 Weeks | Tin | Surface Mount | 0805 (2012 Metric) | - | WRAPAROUND | - | 150V | -55°C~155°C | Tape & Reel (TR) | 2006 | CR0805 | 0.079Lx0.049W 2.00mmx1.25mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±100ppm/°C | 562Ohm | - | Thick Film | 0.125W 1/8W | 125mW | - | TR, PAPER, 7 INCH | - | 1.25mm | Rectangular | FIXED RESISTOR | - | Not | 2012 | - | 0805 | - | - | - | Moisture Resistant | 500μm | 0.024 0.60mm | 508μm | No | - | ROHS3 Compliant | - | - | ||
![]() CR0402-FX-3301GLF Bourns Inc. | 5215 |
| Datasheet | 12 Weeks | Tin | Surface Mount | 0402 (1005 Metric) | - | WRAPAROUND | - | 50V | -55°C~155°C | Tape & Reel (TR) | 2006 | CR0402 | 0.039Lx0.020W 1.00mmx0.50mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | - | ±100ppm/°C | 3.3kOhm | - | Thick Film | 0.063W 1/16W | 62.5mW | - | TR, PAPER, 7 INCH | 63mW | - | RECTANGULAR PACKAGE | FIXED RESISTOR | - | - | 1005 | - | 0402 | - | - | - | - | 406.4μm | 0.016 0.40mm | 356μm | No | - | ROHS3 Compliant | - | - | ||
![]() PWR4318W1000JE Bourns Inc. | 13 |
| Datasheet | 14 Weeks | - | Surface Mount | 4318 J-Lead | - | WRAPAROUND | - | - | -55°C~155°C | Tape & Reel (TR) | 2012 | PWR4318 | 0.433Lx0.177W 11.00mmx4.50mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±20ppm/°C | 100Ohm | Matte Tin (Sn) | Wirewound | - | 2W | - | TR, 13 INCH | 2W | 4.5mm | Rectangular | FIXED RESISTOR | - | - | - | 2W | - | - | - | 14.1V | Current Sense, Pulse Withstanding | 5.1562mm | 0.203 5.16mm | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() CR1206-FX-5111ELF Bourns Inc. | 36711 |
| Datasheet | 12 Weeks | Tin | Surface Mount | 1206 (3216 Metric) | - | WRAPAROUND | - | 200V | -55°C~155°C | Tape & Reel (TR) | 2006 | CR1206 | 0.126Lx0.063W 3.20mmx1.60mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±100ppm/°C | 5.11kOhm | - | Thick Film | 0.25W 1/4W | 250mW | 200V | TR, PAPER, 7 INCH | 250mW | 1.6mm | Rectangular | FIXED RESISTOR | - | Not | 3216 | - | 1206 | - | - | - | Moisture Resistant | 762μm | 0.030 0.75mm | 610μm | No | - | ROHS3 Compliant | - | - | ||
![]() CR0603-FX-7870ELF Bourns Inc. | 589651 |
| Datasheet | 12 Weeks | Tin | Surface Mount | 0603 (1608 Metric) | - | WRAPAROUND | - | 50V | -55°C~155°C | Tape & Reel (TR) | 2006 | CR0603 | 0.063Lx0.031W 1.60mmx0.80mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±100ppm/°C | 787Ohm | - | Thick Film | 0.1W 1/10W | 100mW | - | TR, PAPER, 7 INCH | 100mW | 800μm | Rectangular | FIXED RESISTOR | - | Not | 1608 | 0.1W | 0603 | - | - | - | Moisture Resistant | 558.8μm | 0.022 0.55mm | 457μm | No | - | ROHS3 Compliant | - | - | ||
![]() CR0603-FX-22R1ELF Bourns Inc. | 341772 |
| Datasheet | 12 Weeks | Tin | Surface Mount | 0603 (1608 Metric) | - | WRAPAROUND | - | 50V | -55°C~155°C | Tape & Reel (TR) | 2006 | CR0603 | 0.063Lx0.031W 1.60mmx0.80mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | - | ±100ppm/°C | 22.1Ohm | - | Thick Film | 0.1W 1/10W | 100mW | 50V | TR, PAPER, 7 INCH | 100mW | 800μm | Rectangular | FIXED RESISTOR | - | Not | 1608 | 0.1W | 0603 | - | - | - | Moisture Resistant | 558.8μm | 0.022 0.55mm | 457μm | No | - | ROHS3 Compliant | - | - | ||
![]() CR1206-FX-3652ELF Bourns Inc. | 9482 |
| Datasheet | 12 Weeks | Tin | Surface Mount | 1206 (3216 Metric) | - | WRAPAROUND | - | 200V | -55°C~155°C | Tape & Reel (TR) | 2006 | CR1206 | 0.126Lx0.063W 3.20mmx1.60mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±100ppm/°C | 36.5kOhm | - | Thick Film | 0.25W 1/4W | 250mW | - | TR, PAPER, 7 INCH | 250mW | - | Rectangular | FIXED RESISTOR | - | - | 3216 | - | 1206 | - | - | - | Moisture Resistant | 762μm | 0.030 0.75mm | 610μm | No | - | ROHS3 Compliant | - | - | ||
![]() CR0603-JW-510ELF Bourns Inc. | 532541 |
| Datasheet | 12 Weeks | Tin | Surface Mount | 0603 (1608 Metric) | - | WRAPAROUND | - | 50V | -55°C~155°C | Tape & Reel (TR) | 2006 | CR0603 | 0.063Lx0.031W 1.60mmx0.80mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±200ppm/°C | 51Ohm | - | Thick Film | 0.1W 1/10W | 100mW | 50V | TR, PAPER, 7 INCH | - | 800μm | Rectangular | FIXED RESISTOR | - | Not | 1608 | 0.1W | 0603 | - | - | - | Moisture Resistant | 450μm | 0.022 0.55mm | 457μm | No | - | ROHS3 Compliant | - | - | ||
![]() CR0603-FX-2212ELF Bourns Inc. | 20134 |
| Datasheet | 12 Weeks | Tin | Surface Mount | 0603 (1608 Metric) | - | WRAPAROUND | - | 50V | -55°C~155°C | Cut Tape (CT) | 2006 | CR0603 | 0.063Lx0.031W 1.60mmx0.80mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | - | ±100ppm/°C | 22.1kOhm | - | Thick Film | 0.1W 1/10W | 100mW | 50V | TR, PAPER, 7 INCH | 100mW | - | Rectangular | FIXED RESISTOR | - | - | 1608 | 0.1W | 0603 | - | - | - | Moisture Resistant | 558.8μm | 0.022 0.55mm | 457μm | No | - | ROHS3 Compliant | - | - | ||
![]() CRM1206-FX-1R50ELF Bourns Inc. | In Stock | - | Datasheet | 14 Weeks | - | - | 1206 (3216 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | -55°C~155°C | Tape & Reel (TR) | 2015 | CRM1206 | 0.122Lx0.063W 3.10mmx1.60mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | - | - | ±100ppm/°C | 1.5Ohm | Tin (Sn) - with Nickel (Ni) barrier | Thick Film | 0.5W 1/2W | - | - | TR, 7 INCH | 500mW | - | Rectangular | FIXED RESISTOR | - | - | - | 0.5W | - | - | - | - | Current Sense | 660.4μm | 0.026 0.65mm | - | - | - | ROHS3 Compliant | - | - |