- Composition
- Height Seated (Max)
- Moisture Sensitivity Level (MSL)
- Number of Terminations
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Power Rating
- Resistance
- RoHS Status
- Series
Attribute column
Manufacturer
Bourns Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Supplier Device Package | Weight | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Power (Watts) | Power Rating | Voltage - Rated DC | Packing Method | Max Power Dissipation | Depth | Construction | Resistor Type | Base Part Number | Military Standard | Case Code (Metric) | Rated Power Dissipation (P) | Case Code (Imperial) | Working Voltage | Features | Height | Height Seated (Max) | Length | Width | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CRM2512-FX-R250ELF Bourns Inc. | In Stock | - | Datasheet | 14 Weeks | - | - | 2512 (6432 Metric) | - | - | - | - | - | - | - | -55°C~155°C | Tape & Reel (TR) | 2015 | CRM2512 | 0.248Lx0.122W 6.30mmx3.10mm | ±1% | - | yes | Active | 1 (Unlimited) | 2 | - | - | ±100ppm/°C | 250mOhm | - | - | - | Thick Film | - | 2W | - | - | 2W | - | - | - | - | - | - | - | - | - | Current Sense | 787.4μm | 0.031 0.80mm | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() CRM1206-JW-682ELF Bourns Inc. | In Stock | - | Datasheet | 14 Weeks | - | - | 1206 (3216 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | - | -55°C~155°C | Tape & Reel (TR) | 2015 | CRM1206 | 0.122Lx0.063W 3.10mmx1.60mm | ±5% | e3 | - | Active | 1 (Unlimited) | 2 | - | - | ±200ppm/°C | 6.8kOhm | Tin (Sn) - with Nickel (Ni) barrier | - | - | Thick Film | 0.5W 1/2W | 500mW | - | TR, 7 INCH | 500mW | - | Rectangular | FIXED RESISTOR | - | - | - | 0.5W | - | - | Current Sense | 660.4μm | 0.026 0.65mm | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() CR0402-FX-1200GLF Bourns Inc. | 560033 |
| Datasheet | 12 Weeks | Tin | Surface Mount | 0402 (1005 Metric) | - | WRAPAROUND | - | - | - | - | 50V | -55°C~155°C | Tape & Reel (TR) | 2006 | CR0402 | 0.039Lx0.020W 1.00mmx0.50mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±100ppm/°C | 120Ohm | - | - | - | Thick Film | 0.063W 1/16W | 62.5mW | - | TR, PAPER, 7 INCH | 63mW | - | RECTANGULAR PACKAGE | FIXED RESISTOR | - | - | 1005 | - | 0402 | - | - | 406.4μm | 0.016 0.40mm | - | - | 356μm | No | - | ROHS3 Compliant | - | - | ||
![]() CR2512-JW-103ELF Bourns Inc. | In Stock | - | Datasheet | 12 Weeks | Tin | Surface Mount | 2512 (6432 Metric) | - | WRAPAROUND | - | - | - | 40.511469mg | 200V | -55°C~155°C | Tape & Reel (TR) | 2006 | CR2512 | 0.248Lx0.122W 6.30mmx3.10mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | - | ±200ppm/°C | 10kOhm | - | - | - | Thick Film | - | 1W | - | TR, EMBOSSED PLASTIC, 7 INCH | 1W | 3.1mm | Rectangular | FIXED RESISTOR | - | Not | 6332 | 1W | 2512 | - | - | 762μm | 0.030 0.75mm | - | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() CR0603-JW-620ELF Bourns Inc. | 982779 |
| Datasheet | 12 Weeks | Tin | Surface Mount | 0603 (1608 Metric) | - | WRAPAROUND | - | - | - | - | 50V | -55°C~155°C | Tape & Reel (TR) | 2006 | CR0603 | 0.063Lx0.031W 1.60mmx0.80mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±200ppm/°C | 62Ohm | - | - | - | Thick Film | 0.1W 1/10W | 100mW | - | TR, PAPER, 7 INCH | 100mW | 800μm | Rectangular | FIXED RESISTOR | - | Not | 1608 | 0.1W | 0603 | - | Moisture Resistant | 558.8μm | 0.022 0.55mm | - | - | 457μm | No | - | ROHS3 Compliant | - | - | ||
![]() CR0603-JW-103GLF Bourns Inc. | In Stock | - | Datasheet | 12 Weeks | Tin | Surface Mount | 0603 (1608 Metric) | - | - | - | 2 | 0603 | - | 50V | -55°C~155°C | Tape & Reel (TR) | 2006 | CR0603 | 0.063Lx0.031W 1.60mmx0.80mm | ±5% | - | - | Discontinued | 1 (Unlimited) | 2 | SMD/SMT | - | ±200ppm/°C | 10kOhms | - | 155°C | -55°C | Thick Film | 0.1W 1/10W | 100mW | 50V | - | - | 800μm | - | - | CR0603 | Not | 1608 | - | 0603 | - | Moisture Resistant | 450μm | 0.022 0.55mm | 1.6mm | 787.4μm | 457μm | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() CR1206-FX-5490ELF Bourns Inc. | 533711 |
| Datasheet | 12 Weeks | Tin | Surface Mount | 1206 (3216 Metric) | - | WRAPAROUND | - | - | - | - | 200V | -55°C~155°C | Tape & Reel (TR) | 2006 | CR1206 | 0.126Lx0.063W 3.20mmx1.60mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±100ppm/°C | 549Ohm | - | - | - | Thick Film | 0.25W 1/4W | 250mW | - | TR, PAPER, 7 INCH | - | 1.6mm | Rectangular | FIXED RESISTOR | - | Not | 3216 | - | 1206 | - | Moisture Resistant | 600μm | 0.030 0.75mm | - | - | 610μm | No | - | ROHS3 Compliant | - | - | ||
![]() CR0402-JW-362GLF Bourns Inc. | In Stock | - | Datasheet | 12 Weeks | Tin | - | 0402 (1005 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | - | -55°C~155°C | Tape & Reel (TR) | 2010 | CR0402 | 0.039Lx0.020W 1.00mmx0.50mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | - | - | ±200ppm/°C | 3.6kOhm | - | - | - | Thick Film | 0.063W 1/16W | - | - | TR, PAPER, 7 INCH | 63mW | 500μm | RECTANGULAR PACKAGE | FIXED RESISTOR | - | Not | - | - | - | 50V | - | 406.4μm | 0.016 0.40mm | - | - | 356μm | No | - | ROHS3 Compliant | - | - | ||
![]() CRM2512-FX-R680ELF Bourns Inc. | In Stock | - | Datasheet | 14 Weeks | - | - | 2512 (6432 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | - | -55°C~155°C | Tape & Reel (TR) | 2011 | CRM2512 | 0.248Lx0.122W 6.30mmx3.10mm | ±1% | e3 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | ±100ppm/°C | 680mOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Thick Film | - | 2W | - | TR, PAPER, 7 INCH | 2W | 3.1mm | - | FIXED RESISTOR | - | Not | - | 2W | - | 1.349V | Current Sense | 787.4μm | 0.031 0.80mm | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() CR1206-FX-2151ELF Bourns Inc. | In Stock | - | Datasheet | 12 Weeks | Tin | Surface Mount | 1206 (3216 Metric) | - | WRAPAROUND | - | - | - | - | 200V | -55°C~155°C | Tape & Reel (TR) | 2006 | CR1206 | 0.126Lx0.063W 3.20mmx1.60mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±100ppm/°C | 2.15kOhm | - | - | - | Thick Film | 0.25W 1/4W | 250mW | - | TR, PAPER, 7 INCH | 250mW | 1.6mm | Rectangular | FIXED RESISTOR | - | Not | 3216 | - | 1206 | - | Moisture Resistant | 762μm | 0.030 0.75mm | - | - | 610μm | No | - | ROHS3 Compliant | - | - | ||
![]() CR0603-JW-150ELF Bourns Inc. | 391445 |
| Datasheet | 12 Weeks | Tin | Surface Mount | 0603 (1608 Metric) | - | WRAPAROUND | - | - | - | - | 50V | -55°C~155°C | Tape & Reel (TR) | 2006 | CR0603 | 0.063Lx0.031W 1.60mmx0.80mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±200ppm/°C | 15Ohm | - | - | - | Thick Film | 0.1W 1/10W | 100mW | 50V | TR, PAPER, 7 INCH | 100mW | 800μm | Rectangular | FIXED RESISTOR | - | Not | 1608 | 0.1W | 0603 | - | Moisture Resistant | 558.8μm | 0.022 0.55mm | - | - | 457μm | No | - | ROHS3 Compliant | - | - | ||
![]() CR1206-JW-681ELF Bourns Inc. | 344335 |
| Datasheet | 12 Weeks | Tin | Surface Mount | 1206 (3216 Metric) | - | WRAPAROUND | - | - | - | - | 200V | -55°C~155°C | Tape & Reel (TR) | 2006 | CR1206 | 0.126Lx0.063W 3.20mmx1.60mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±200ppm/°C | 680Ohm | - | - | - | Thick Film | 0.25W 1/4W | 250mW | - | TR, PAPER, 7 INCH | - | - | Rectangular | FIXED RESISTOR | - | - | 3216 | - | 1206 | - | Moisture Resistant | 600μm | 0.030 0.75mm | - | - | 610μm | - | - | ROHS3 Compliant | - | - | ||
![]() CR0402-FX-1503GLF Bourns Inc. | In Stock | - | Datasheet | 12 Weeks | Tin | Surface Mount | 0402 (1005 Metric) | - | WRAPAROUND | - | - | - | - | 50V | -55°C~155°C | Tape & Reel (TR) | 2006 | CR0402 | 0.039Lx0.020W 1.00mmx0.50mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±100ppm/°C | 150kOhm | - | - | - | Thick Film | 0.063W 1/16W | 62.5mW | - | TR, PAPER, 7 INCH | 63mW | 500μm | RECTANGULAR PACKAGE | FIXED RESISTOR | - | Not | 1005 | - | 0402 | - | - | 406.4μm | 0.016 0.40mm | - | - | 356μm | No | - | ROHS3 Compliant | - | - | ||
![]() CR1206-FX-56R0ELF Bourns Inc. | 968918 |
| Datasheet | 12 Weeks | Tin | Surface Mount | 1206 (3216 Metric) | - | WRAPAROUND | - | - | - | - | 200V | -55°C~155°C | Tape & Reel (TR) | 2006 | CR1206 | 0.126Lx0.063W 3.20mmx1.60mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±100ppm/°C | 56Ohm | - | - | - | Thick Film | 0.25W 1/4W | 250mW | - | TR, PAPER, 7 INCH | 250mW | 1.6mm | Rectangular | FIXED RESISTOR | - | Not | 3216 | - | 1206 | - | Moisture Resistant | 762μm | 0.030 0.75mm | - | - | 610μm | No | - | ROHS3 Compliant | - | - | ||
![]() CR2512-JW-820ELF Bourns Inc. | In Stock | - | Datasheet | 12 Weeks | - | Surface Mount | 2512 (6432 Metric) | - | WRAPAROUND | - | - | - | - | - | -55°C~155°C | Tape & Reel (TR) | 2006 | CR2512 | 0.248Lx0.122W 6.30mmx3.10mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | - | - | ±200ppm/°C | 82Ohm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Thick Film | - | 1W | - | TR, EMBOSSED PLASTIC, 7 INCH | 1W | 3.1mm | Rectangular | FIXED RESISTOR | - | Not | - | 1W | - | - | - | 762μm | 0.030 0.75mm | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() CR2010-FX-3241ELF Bourns Inc. | In Stock | - | Datasheet | 12 Weeks | Tin | Surface Mount | 2010 (5025 Metric) | - | WRAPAROUND | - | - | - | - | 200V | -55°C~155°C | Tape & Reel (TR) | 2006 | CR2010 | 0.197Lx0.098W 5.00mmx2.50mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±100ppm/°C | 3.24kOhm | - | - | - | Thick Film | 0.5W 1/2W | 500mW | - | TR, EMBOSSED PLASTIC, 7 INCH | 500mW | - | Rectangular | FIXED RESISTOR | - | - | 5025 | 0.5W | 2010 | - | - | 711.2μm | 0.028 0.70mm | - | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() CR0402-FX-1871GLF Bourns Inc. | In Stock | - | Datasheet | 12 Weeks | Tin | Surface Mount | 0402 (1005 Metric) | - | WRAPAROUND | - | - | - | - | 50V | -55°C~155°C | Tape & Reel (TR) | 2006 | CR0402 | 0.039Lx0.020W 1.00mmx0.50mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | - | ±100ppm/°C | 1.87kOhm | - | - | - | Thick Film | 0.063W 1/16W | 62.5mW | - | TR, PAPER, 7 INCH | - | - | RECTANGULAR PACKAGE | FIXED RESISTOR | - | - | 1005 | - | 0402 | - | - | 350μm | 0.016 0.40mm | - | - | 356μm | No | - | ROHS3 Compliant | - | - | ||
![]() CR2010-JW-821ELF Bourns Inc. | In Stock | - | Datasheet | 12 Weeks | Tin | Surface Mount | 2010 (5025 Metric) | - | WRAPAROUND | - | - | - | - | 200V | -55°C~155°C | Tape & Reel (TR) | 2006 | CR2010 | 0.197Lx0.098W 5.00mmx2.50mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±200ppm/°C | 820Ohm | - | - | - | Thick Film | 0.5W 1/2W | 500mW | - | TR, EMBOSSED PLASTIC, 7 INCH | 500mW | - | Rectangular | FIXED RESISTOR | - | - | 5025 | 0.5W | 2010 | - | - | 711.2μm | 0.028 0.70mm | - | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() CR1206-JW-620ELF Bourns Inc. | 878363 |
| Datasheet | 12 Weeks | Tin | Surface Mount | 1206 (3216 Metric) | - | WRAPAROUND | - | - | - | - | 200V | -55°C~155°C | Tape & Reel (TR) | 2006 | CR1206 | 0.126Lx0.063W 3.20mmx1.60mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±200ppm/°C | 62Ohm | - | - | - | Thick Film | 0.25W 1/4W | 250mW | - | TR, PAPER, 7 INCH | - | 1.6mm | Rectangular | FIXED RESISTOR | - | Not | 3216 | - | 1206 | - | Moisture Resistant | 600μm | 0.030 0.75mm | - | - | 610μm | No | - | ROHS3 Compliant | - | - | ||
![]() PWR163S-25-30R0J Bourns Inc. | In Stock | - | Datasheet | 6 Weeks | - | Surface Mount | TO-252-3, DPak (2 Leads + Tab), SC-63 | - | GULL WING | - | - | - | - | 250V | -55°C~155°C | Tube | 2012 | PWR163 | 0.320Lx0.324W 8.13mmx8.22mm | ±5% | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±100ppm/°C | 30Ohm | Tin (Sn) | - | - | Thick Film | - | 25W | 250V | - | 25W | 7.24mm | Rectangular | FIXED RESISTOR | PWR163S | - | - | - | - | - | Automotive AEC-Q200, Current Sense, Pulse Withstanding | 2.79mm | 0.125 3.17mm | - | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | AEC-Q200 |