- Composition
- Height Seated (Max)
- Moisture Sensitivity Level (MSL)
- Number of Terminations
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Power Rating
- Resistance
- RoHS Status
- Series
Attribute column
Manufacturer
Bourns Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Composition | Power (Watts) | Power Rating | Packing Method | Max Power Dissipation | Depth | Construction | Resistor Type | Military Standard | Case Code (Metric) | Rated Power Dissipation (P) | Case Code (Imperial) | Working Voltage | Features | Height | Height Seated (Max) | Thickness | Radiation Hardening | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CR0402-FX-2803GLF Bourns Inc. | 37 |
| Datasheet | 12 Weeks | Tin | Surface Mount | 0402 (1005 Metric) | - | WRAPAROUND | - | 50V | -55°C~155°C | Tape & Reel (TR) | 2006 | CR0402 | 0.039Lx0.020W 1.00mmx0.50mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±100ppm/°C | 280kOhm | - | Thick Film | 0.063W 1/16W | 62.5mW | TR, PAPER, 7 INCH | 63mW | 500μm | RECTANGULAR PACKAGE | FIXED RESISTOR | Not | 1005 | - | 0402 | - | - | 406.4μm | 0.016 0.40mm | 356μm | No | ROHS3 Compliant | ||
![]() CR0402-FX-3402GLF Bourns Inc. | 40 |
| Datasheet | 12 Weeks | Tin | Surface Mount | 0402 (1005 Metric) | - | WRAPAROUND | - | 50V | -55°C~155°C | Tape & Reel (TR) | 2006 | CR0402 | 0.039Lx0.020W 1.00mmx0.50mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±100ppm/°C | 34kOhm | - | Thick Film | 0.063W 1/16W | 62.5mW | TR, PAPER, 7 INCH | 63mW | 500μm | RECTANGULAR PACKAGE | FIXED RESISTOR | Not | 1005 | - | 0402 | - | - | 406.4μm | 0.016 0.40mm | 356μm | No | ROHS3 Compliant | ||
![]() CR0603-JW-274ELF Bourns Inc. | 7 |
| Datasheet | 12 Weeks | Lead, Tin | Surface Mount | 0603 (1608 Metric) | - | WRAPAROUND | - | 50V | -55°C~155°C | Tape & Reel (TR) | 2006 | CR0603 | 0.063Lx0.031W 1.60mmx0.80mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±200ppm/°C | 270kOhm | Tin (Sn) - with Nickel (Ni) barrier | Thick Film | 0.1W 1/10W | 100mW | TR, PAPER, 7 INCH | 100mW | 800μm | Rectangular | FIXED RESISTOR | Not | 1608 | 0.1W | 0603 | - | Moisture Resistant | 558.8μm | 0.022 0.55mm | 457μm | No | ROHS3 Compliant | ||
![]() CR0201-FW-5493GLF Bourns Inc. | In Stock | - | Datasheet | 12 Weeks | - | Surface Mount | 0201 (0603 Metric) | - | WRAPAROUND | - | 25V | -55°C~125°C | Tape & Reel (TR) | 2006 | CR0201 | 0.024Lx0.012W 0.60mmx0.30mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±200ppm/°C | 549kOhm | Tin (Sn) - with Nickel (Ni) barrier | Thick Film | 0.05W 1/20W | 50mW | TR, PAPER, 7 INCH | 50mW | - | RECTANGULAR PACKAGE | FIXED RESISTOR | - | 0603 | 0.05W | 0201 | - | - | 254μm | 0.010 0.26mm | - | - | ROHS3 Compliant | ||
![]() CR0201-FW-4531GLF Bourns Inc. | 18 |
| Datasheet | 12 Weeks | Tin | Surface Mount | 0201 (0603 Metric) | - | WRAPAROUND | - | 25V | -55°C~125°C | Tape & Reel (TR) | 2006 | CR0201 | 0.024Lx0.012W 0.60mmx0.30mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±200ppm/°C | 4.53kOhm | - | Thick Film | 0.05W 1/20W | 50mW | TR, PAPER, 7 INCH | 50mW | - | RECTANGULAR PACKAGE | FIXED RESISTOR | - | 0603 | 0.05W | 0201 | - | - | 254μm | 0.010 0.26mm | - | No | ROHS3 Compliant | ||
![]() CR0201-FW-7682GLF Bourns Inc. | 43 |
| Datasheet | 12 Weeks | Tin | Surface Mount | 0201 (0603 Metric) | - | WRAPAROUND | - | 25V | -55°C~125°C | Tape & Reel (TR) | 2006 | CR0201 | 0.024Lx0.012W 0.60mmx0.30mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±200ppm/°C | 76.8kOhm | - | Thick Film | 0.05W 1/20W | 50mW | TR, PAPER, 7 INCH | 50mW | 300μm | RECTANGULAR PACKAGE | FIXED RESISTOR | Not | 0603 | 0.05W | 0201 | - | - | 254μm | 0.010 0.26mm | - | - | ROHS3 Compliant | ||
![]() CR0201-FW-33R0GLF Bourns Inc. | 753254 |
| Datasheet | 12 Weeks | Tin | Surface Mount | 0201 (0603 Metric) | - | WRAPAROUND | - | 25V | -55°C~125°C | Tape & Reel (TR) | 2006 | CR0201 | 0.024Lx0.012W 0.60mmx0.30mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±200ppm/°C | 33Ohm | - | Thick Film | 0.05W 1/20W | 50mW | TR, PAPER, 7 INCH | 50mW | - | RECTANGULAR PACKAGE | FIXED RESISTOR | - | 0603 | 0.05W | 0201 | - | - | 254μm | 0.010 0.26mm | - | No | ROHS3 Compliant | ||
![]() CR0201-FW-2491GLF Bourns Inc. | In Stock | - | Datasheet | 12 Weeks | - | - | 0201 (0603 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | -55°C~125°C | Tape & Reel (TR) | - | CR0201 | 0.024Lx0.012W 0.60mmx0.30mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | - | - | ±200ppm/°C | 2.49kOhm | Tin (Sn) - with Nickel (Ni) barrier | Thick Film | 0.05W 1/20W | - | TR, PAPER, 7 INCH | 50mW | - | RECTANGULAR PACKAGE | FIXED RESISTOR | - | - | 0.05W | - | - | - | 254μm | 0.010 0.26mm | - | - | ROHS3 Compliant | ||
![]() CR0201-FW-39R0GLF Bourns Inc. | 723772 |
| Datasheet | 12 Weeks | - | - | 0201 (0603 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | -55°C~125°C | Tape & Reel (TR) | 2015 | CR0201 | 0.024Lx0.012W 0.60mmx0.30mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | ±200ppm/°C | 39Ohm | Tin (Sn) - with Nickel (Ni) barrier | Thick Film | 0.05W 1/20W | - | TR, PAPER, 7 INCH | 50mW | - | RECTANGULAR PACKAGE | FIXED RESISTOR | - | - | 0.05W | - | - | - | 254μm | 0.010 0.26mm | - | - | ROHS3 Compliant | ||
![]() CR0201-FW-3923GLF Bourns Inc. | 43 |
| Datasheet | 12 Weeks | - | - | 0201 (0603 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | -55°C~125°C | Tape & Reel (TR) | - | CR0201 | 0.024Lx0.012W 0.60mmx0.30mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | ±200ppm/°C | 392kOhm | Tin (Sn) - with Nickel (Ni) barrier | Thick Film | 0.05W 1/20W | - | TR, PAPER, 7 INCH | 50mW | - | RECTANGULAR PACKAGE | FIXED RESISTOR | - | - | 0.05W | - | - | - | 254μm | 0.010 0.26mm | - | - | ROHS3 Compliant | ||
![]() CR0201-JW-202GLF Bourns Inc. | In Stock | - | Datasheet | 12 Weeks | Tin | Surface Mount | 0201 (0603 Metric) | - | WRAPAROUND | - | 25V | -55°C~125°C | Tape & Reel (TR) | 2006 | CR0201 | 0.024Lx0.012W 0.60mmx0.30mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | - | ±200ppm/°C | 2kOhm | - | Thick Film | 0.05W 1/20W | 50mW | TR, PAPER, 7 INCH | - | - | RECTANGULAR PACKAGE | FIXED RESISTOR | - | 0603 | 0.05W | 0201 | - | - | 230μm | 0.010 0.26mm | - | No | ROHS3 Compliant | ||
![]() CR0201-JW-150GLF Bourns Inc. | 711819 |
| Datasheet | 12 Weeks | Tin | Surface Mount | 0201 (0603 Metric) | - | WRAPAROUND | - | 25V | -55°C~125°C | Tape & Reel (TR) | 2006 | CR0201 | 0.024Lx0.012W 0.60mmx0.30mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±200ppm/°C | 15Ohm | - | Thick Film | 0.05W 1/20W | 50mW | TR, PAPER, 7 INCH | - | - | RECTANGULAR PACKAGE | FIXED RESISTOR | - | 0603 | 0.05W | 0201 | - | - | 230μm | 0.010 0.26mm | - | No | ROHS3 Compliant | ||
![]() CRM2512-FX-4022ELF Bourns Inc. | 6 |
| Datasheet | 14 Weeks | - | - | 2512 (6432 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | -55°C~155°C | Tape & Reel (TR) | 2015 | CRM2512 | 0.248Lx0.122W 6.30mmx3.10mm | ±1% | e3 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | ±100ppm/°C | 40.2kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | Thick Film | 2W | - | TR, PAPER, 7 INCH | - | - | - | FIXED RESISTOR | - | - | 2W | - | 300V | Current Sense | - | 0.031 0.80mm | - | - | ROHS3 Compliant | ||
![]() CR0603-FX-4640ELF Bourns Inc. | 587056 |
| Datasheet | 12 Weeks | Tin | Surface Mount | 0603 (1608 Metric) | - | WRAPAROUND | - | 50V | -55°C~155°C | Tape & Reel (TR) | 2006 | CR0603 | 0.063Lx0.031W 1.60mmx0.80mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±100ppm/°C | 464Ohm | - | Thick Film | 0.1W 1/10W | 100mW | TR, PAPER, 7 INCH | 100mW | - | Rectangular | FIXED RESISTOR | - | 1608 | 0.1W | 0603 | - | Moisture Resistant | 558.8μm | 0.022 0.55mm | 457μm | No | ROHS3 Compliant | ||
![]() CR0402-FX-4300GLF Bourns Inc. | 359103 |
| Datasheet | 12 Weeks | Tin | Surface Mount | 0402 (1005 Metric) | - | WRAPAROUND | - | 50V | -55°C~155°C | Tape & Reel (TR) | 2006 | CR0402 | 0.039Lx0.020W 1.00mmx0.50mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±100ppm/°C | 430Ohm | - | Thick Film | 0.063W 1/16W | 62.5mW | TR, PAPER, 7 INCH | 63mW | 500μm | RECTANGULAR PACKAGE | FIXED RESISTOR | Not | 1005 | - | 0402 | - | - | 406.4μm | 0.016 0.40mm | 356μm | No | ROHS3 Compliant | ||
![]() CR1206-FX-8872ELF Bourns Inc. | In Stock | - | Datasheet | 12 Weeks | Tin | Surface Mount | 1206 (3216 Metric) | - | WRAPAROUND | - | 200V | -55°C~155°C | Tape & Reel (TR) | 2006 | CR1206 | 0.126Lx0.063W 3.20mmx1.60mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±100ppm/°C | 88.7kOhm | - | Thick Film | 0.25W 1/4W | 250mW | TR, PAPER, 7 INCH | 250mW | 1.6mm | Rectangular | FIXED RESISTOR | Not | 3216 | - | 1206 | - | Moisture Resistant | 762μm | 0.030 0.75mm | 610μm | No | ROHS3 Compliant | ||
![]() CR0402-FX-1693GLF Bourns Inc. | 37 |
| Datasheet | 12 Weeks | - | Surface Mount | 0402 (1005 Metric) | - | WRAPAROUND | - | - | -55°C~155°C | Tape & Reel (TR) | 2006 | CR0402 | 0.039Lx0.020W 1.00mmx0.50mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | ±100ppm/°C | 169kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | Thick Film | 0.063W 1/16W | - | TR, PAPER, 7 INCH | 63mW | - | RECTANGULAR PACKAGE | FIXED RESISTOR | - | - | - | - | 50V | - | 406.4μm | 0.016 0.40mm | 356μm | - | ROHS3 Compliant | ||
![]() CR0201-FW-3902GLF Bourns Inc. | 43 |
| Datasheet | 12 Weeks | Tin | Surface Mount | 0201 (0603 Metric) | - | WRAPAROUND | - | 25V | -55°C~125°C | Tape & Reel (TR) | 2006 | CR0201 | 0.024Lx0.012W 0.60mmx0.30mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±200ppm/°C | 39kOhm | - | Thick Film | 0.05W 1/20W | 50mW | TR, PAPER, 7 INCH | 50mW | 300μm | RECTANGULAR PACKAGE | FIXED RESISTOR | Not | 0603 | 0.05W | 0201 | - | - | 254μm | 0.010 0.26mm | - | No | ROHS3 Compliant | ||
![]() CR0201-FW-1131GLF Bourns Inc. | 43 |
| Datasheet | 12 Weeks | Tin | Surface Mount | 0201 (0603 Metric) | - | WRAPAROUND | - | 25V | -55°C~125°C | Tape & Reel (TR) | 2006 | CR0201 | 0.024Lx0.012W 0.60mmx0.30mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±200ppm/°C | 1.13kOhm | - | Thick Film | 0.05W 1/20W | 50mW | TR, PAPER, 7 INCH | 50mW | - | RECTANGULAR PACKAGE | FIXED RESISTOR | - | 0603 | 0.05W | 0201 | - | - | 254μm | 0.010 0.26mm | - | No | ROHS3 Compliant | ||
![]() CR0201-JW-474GLF Bourns Inc. | 23 |
| Datasheet | 12 Weeks | - | - | 0201 (0603 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | -55°C~125°C | Tape & Reel (TR) | 2015 | CR0201 | 0.024Lx0.012W 0.60mmx0.30mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | ±200ppm/°C | 470kOhm | Tin (Sn) - with Nickel (Ni) barrier | Thick Film | 0.05W 1/20W | - | TR, PAPER, 7 INCH | 50mW | - | RECTANGULAR PACKAGE | FIXED RESISTOR | - | - | 0.05W | - | - | - | 254μm | 0.010 0.26mm | - | - | ROHS3 Compliant |