- Composition
- Height Seated (Max)
- Moisture Sensitivity Level (MSL)
- Number of Terminations
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Power Rating
- Resistance
- RoHS Status
- Series
Attribute column
Manufacturer
Bourns Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Supplier Device Package | Weight | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Composition | Power (Watts) | Additional Feature | Power Rating | Voltage - Rated DC | Packing Method | Max Power Dissipation | Terminal Pitch | Depth | Construction | Resistor Type | Base Part Number | Military Standard | Case Code (Metric) | Rated Power Dissipation (P) | Case Code (Imperial) | Working Voltage | Size Code | Features | Height | Height Seated (Max) | Length | Width | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CRE2512-FZ-R003E-2 Bourns Inc. | 40000 | - | Datasheet | 12 Weeks | Tin | Surface Mount | 2512 (6432 Metric) | - | WRAPAROUND | - | - | - | - | -55°C~170°C | Tape & Reel (TR) | 2006 | CRE2512 | 0.254Lx0.132W 6.45mmx3.35mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | Solder | - | ±50ppm/°C | 3mOhm | - | Metal Element | - | PRECISION | 2W | - | TR, EMBOSSED, 7 INCH | 2W | - | 3.35mm | RECTANGULAR PACKAGE | FIXED RESISTOR | - | - | 6432 | 2W | 2512 | - | - | Automotive AEC-Q200, Current Sense, Moisture Resistant | 889μm | 0.035 0.90mm | - | - | - | - | No SVHC | ROHS3 Compliant | AEC-Q200 | ||
![]() PWR263S-35-R500F Bourns Inc. | 38 |
| Datasheet | 7 Weeks | - | Surface Mount | TO-263-3, D2Pak (2 Leads + Tab), TO-263AB | - | GULL WING | - | - | - | 250V | -55°C~155°C | Tube | 2011 | PWR263S-35 | 0.398Lx0.409W 10.10mmx10.40mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±100ppm/°C | 500mOhm | Matte Tin (Sn) | Thick Film | - | - | 35W | 250V | - | 35W | 5.08mm | 15.39mm | Rectangular | FIXED RESISTOR | PWR263S | Not | - | - | - | - | 4140 | Automotive AEC-Q200, Current Sense, Pulse Withstanding | 10.4mm | 0.192 4.88mm | - | - | - | No | No SVHC | ROHS3 Compliant | AEC-Q200 | ||
![]() CRS2010-JX-100ELF Bourns Inc. | 15380 | - | Datasheet | 14 Weeks | - | Surface Mount | 2010 (5025 Metric) | - | WRAPAROUND | - | - | - | 400V | -55°C~155°C | Tape & Reel (TR) | 2015 | CRS | 0.197Lx0.098W 5.00mmx2.50mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | - | ±100ppm/°C | 10Ohm | Tin (Sn) - with Nickel (Ni) barrier | Thick Film | - | - | 1W | 400V | TR, EMBOSSED, 7 INCH | 1W | - | - | RECTANGULAR PACKAGE | FIXED RESISTOR | CRS2512 | - | 5025 | 1W | 2010 | 400V | - | High Voltage, Pulse Withstanding | 660.4μm | 0.026 0.65mm | - | - | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() CRE2512-FZ-R008E-3 Bourns Inc. | 25 |
| Datasheet | 12 Weeks | Tin | Surface Mount | 2512 (6432 Metric) | - | WRAPAROUND | - | - | - | - | -55°C~170°C | Tape & Reel (TR) | 2006 | CRE2512 | 0.254Lx0.132W 6.45mmx3.35mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | Solder | - | ±50ppm/°C | 8mOhm | - | Metal Element | - | PRECISION | 3W | - | TR, EMBOSSED, 7 INCH | 3W | - | 3.35mm | RECTANGULAR PACKAGE | FIXED RESISTOR | - | - | 6432 | 3W | 2512 | - | - | Automotive AEC-Q200, Current Sense, Moisture Resistant | 889μm | 0.035 0.90mm | - | - | - | - | No SVHC | ROHS3 Compliant | AEC-Q200 | ||
![]() CR0402-FX-1152GLF Bourns Inc. | 37 |
| Datasheet | 12 Weeks | Tin | Surface Mount | 0402 (1005 Metric) | - | WRAPAROUND | - | - | - | 50V | -55°C~155°C | Tape & Reel (TR) | 2006 | CR0402 | 0.039Lx0.020W 1.00mmx0.50mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±100ppm/°C | 11.5kOhm | - | Thick Film | 0.063W 1/16W | - | 62.5mW | - | TR, PAPER, 7 INCH | 63mW | - | 500μm | RECTANGULAR PACKAGE | FIXED RESISTOR | - | Not | 1005 | - | 0402 | - | - | - | 406.4μm | 0.016 0.40mm | - | - | 356μm | No | - | ROHS3 Compliant | - | ||
![]() CR0201-FW-4701GLF Bourns Inc. | 5438 |
| Datasheet | 12 Weeks | - | - | 0201 (0603 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2015 | CR0201 | 0.024Lx0.012W 0.60mmx0.30mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | ±200ppm/°C | 4.7kOhm | Tin (Sn) - with Nickel (Ni) barrier | Thick Film | 0.05W 1/20W | - | - | - | TR, PAPER, 7 INCH | 50mW | - | - | RECTANGULAR PACKAGE | FIXED RESISTOR | - | - | - | 0.05W | - | - | - | - | 254μm | 0.010 0.26mm | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() CRM0805-FX-R100ELF Bourns Inc. | 120 | - | Datasheet | 14 Weeks | Tin | - | 0805 (2012 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | - | 477mV | -55°C~155°C | Cut Tape (CT) | 2006 | CRM0805 | 0.079Lx0.047W 2.00mmx1.20mm | ±1% | e3 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | ±100ppm/°C | 100mOhm | - | Thick Film | 0.25W 1/4W | - | 250mW | 477mV | TR, 7 INCH | - | - | 1.2mm | Rectangular | FIXED RESISTOR | - | Not | 2012 | - | 0805 | - | - | Current Sense | 600μm | 0.024 0.60mm | - | - | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() CRT1206-BY-1692ELF Bourns Inc. | In Stock | - | Datasheet | 12 Weeks | - | - | 1206 (3216 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | -55°C~155°C | Tape & Reel (TR) | 2016 | CRT | 0.120Lx0.061W 3.05mmx1.55mm | ±0.1% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | ±25ppm/°C | 16.9kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | Thin Film | 0.25W 1/4W | PRECISION | - | - | TR, PAPER, 7 INCH | 125mW | - | - | RECTANGULAR PACKAGE | FIXED RESISTOR | CRT1206 | - | - | - | - | - | - | Current Sense | 660.4μm | 0.026 0.65mm | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() CRT1206-BY-5101ELF Bourns Inc. | 39 |
| Datasheet | 12 Weeks | - | - | 1206 (3216 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | -55°C~155°C | Tape & Reel (TR) | 2016 | CRT | 0.120Lx0.061W 3.05mmx1.55mm | ±0.1% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | ±25ppm/°C | 5.1kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | Thin Film | 0.25W 1/4W | PRECISION | - | - | TR, PAPER, 7 INCH | 125mW | - | - | RECTANGULAR PACKAGE | FIXED RESISTOR | CRT1206 | - | - | - | - | - | - | Current Sense | 660.4μm | 0.026 0.65mm | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() CRT0603-PW-1001ELF Bourns Inc. | In Stock | - | Datasheet | 12 Weeks | - | Surface Mount | 0603 (1608 Metric) | - | WRAPAROUND | - | - | - | - | -55°C~155°C | Tape & Reel (TR) | 2006 | CRT | 0.061Lx0.031W 1.55mmx0.80mm | ±0.01% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | ±10ppm/°C | 1kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | Thin Film | 0.1W 1/10W | PRECISION | - | - | TR, PAPER, 7 INCH | - | - | - | RECTANGULAR PACKAGE | FIXED RESISTOR | CRT0603 | - | - | 0.1W | - | 75V | - | Current Sense | - | 0.024 0.60mm | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() CRT0603-PW-1502ELF Bourns Inc. | 6 |
| Datasheet | 12 Weeks | Tin | - | 0603 (1608 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | -55°C~155°C | Tape & Reel (TR) | 2016 | CRT | 0.061Lx0.031W 1.55mmx0.80mm | ±0.01% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | ±10ppm/°C | 15kOhm | - | Thin Film | 0.1W 1/10W | PRECISION | - | - | TR, PAPER, 7 INCH | - | - | - | RECTANGULAR PACKAGE | FIXED RESISTOR | CRT0603 | - | - | 0.1W | - | 75V | - | Current Sense | - | 0.024 0.60mm | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() CRT0603-BY-4421ELF Bourns Inc. | 11 |
| Datasheet | 12 Weeks | Tin | Surface Mount | 0603 (1608 Metric) | - | WRAPAROUND | - | - | - | 50V | -55°C~155°C | Tape & Reel (TR) | 2006 | CRT | 0.061Lx0.031W 1.55mmx0.80mm | ±0.1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±25ppm/°C | 4.42kOhm | - | Thin Film | 0.1W 1/10W | PRECISION | 62.5mW | - | TR, PAPER, 7 INCH | 63mW | - | 800μm | RECTANGULAR PACKAGE | FIXED RESISTOR | CRT0603 | Not | 1508 | 0.1W | 0603 | - | - | Current Sense | 609.6μm | 0.024 0.60mm | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() CR1206-JW-824ELF Bourns Inc. | In Stock | - | Datasheet | 12 Weeks | Tin | Surface Mount | 1206 (3216 Metric) | - | WRAPAROUND | - | - | - | 200V | -55°C~155°C | Tape & Reel (TR) | 2006 | CR1206 | 0.126Lx0.063W 3.20mmx1.60mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±200ppm/°C | 820kOhm | - | Thick Film | 0.25W 1/4W | - | 250mW | - | TR, PAPER, 7 INCH | - | - | 1.6mm | Rectangular | FIXED RESISTOR | - | Not | 3216 | - | 1206 | - | - | Moisture Resistant | 600μm | 0.030 0.75mm | - | - | 610μm | No | - | ROHS3 Compliant | - | ||
![]() PWR163S-25-1R30F Bourns Inc. | In Stock | - | Datasheet | 6 Weeks | - | - | TO-263-3, D2Pak (2 Leads + Tab), TO-263AB | - | - | - | D2PAK | - | - | -55°C~155°C | Tube | - | PWR163 | 0.320Lx0.324W 8.13mmx8.22mm | ±1% | - | - | Active | 1 (Unlimited) | 2 | - | - | ±100ppm/°C | 1.3Ohms | - | Thick Film | 25W | - | 25W | - | - | - | - | - | - | - | PWR163S | - | - | - | - | - | - | Automotive AEC-Q200, Current Sense, Pulse Withstanding | 8.2296mm | 0.125 3.17mm | 8.128mm | 2.794mm | - | - | - | ROHS3 Compliant | AEC-Q200 | ||
![]() CR1206-JW-152ELF Bourns Inc. | 79 |
| Datasheet | 12 Weeks | Tin | Surface Mount | 1206 (3216 Metric) | - | WRAPAROUND | - | - | - | 200V | -55°C~155°C | Tape & Reel (TR) | 2006 | CR1206 | 0.126Lx0.063W 3.20mmx1.60mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±200ppm/°C | 1.5kOhm | - | Thick Film | 0.25W 1/4W | - | 250mW | - | TR, PAPER, 7 INCH | 250mW | - | 1.6mm | Rectangular | FIXED RESISTOR | - | Not | 3216 | - | 1206 | - | - | Moisture Resistant | 762μm | 0.030 0.75mm | - | - | 610μm | No | - | ROHS3 Compliant | - | ||
![]() CR1206-FX-9091ELF Bourns Inc. | In Stock | - | Datasheet | 12 Weeks | Tin | Surface Mount | 1206 (3216 Metric) | - | WRAPAROUND | - | - | - | 200V | -55°C~155°C | Tape & Reel (TR) | 2006 | CR1206 | 0.126Lx0.063W 3.20mmx1.60mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±100ppm/°C | 9.09kOhm | - | Thick Film | 0.25W 1/4W | - | 250mW | - | TR, PAPER, 7 INCH | 250mW | - | 1.6mm | Rectangular | FIXED RESISTOR | - | Not | 3216 | - | 1206 | - | - | Moisture Resistant | 762μm | 0.030 0.75mm | - | - | 610μm | - | - | ROHS3 Compliant | - | ||
![]() CRM2512-JW-271ELF Bourns Inc. | 8003 |
| Datasheet | 14 Weeks | - | - | 2512 (6432 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | -55°C~155°C | Tape & Reel (TR) | 2015 | CRM2512 | 0.248Lx0.122W 6.30mmx3.10mm | ±5% | e3 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | ±200ppm/°C | 270Ohm | Matte Tin (Sn) - with Nickel (Ni) barrier | Thick Film | - | - | 2W | - | TR, PAPER, 7 INCH | 2W | - | - | - | FIXED RESISTOR | - | - | - | 2W | - | 300V | - | Current Sense | 787.4μm | 0.031 0.80mm | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() CR2512-JW-123ELF Bourns Inc. | 41 |
| Datasheet | 12 Weeks | - | - | 2512 (6432 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | -55°C~155°C | Tape & Reel (TR) | 2015 | CR2512 | 0.248Lx0.122W 6.30mmx3.10mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | - | - | ±200ppm/°C | 12kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | Thick Film | - | - | - | - | TR, EMBOSSED PLASTIC, 7 INCH | 1W | - | - | Rectangular | FIXED RESISTOR | - | - | - | 1W | - | - | - | - | 762μm | 0.030 0.75mm | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() CR0402-JW-360GLF Bourns Inc. | 362758 |
| Datasheet | 12 Weeks | Lead, Tin | Surface Mount | 0402 (1005 Metric) | - | WRAPAROUND | - | - | - | 50V | -55°C~155°C | Tape & Reel (TR) | 2006 | CR0402 | 0.039Lx0.020W 1.00mmx0.50mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±200ppm/°C | 36Ohm | Matte Tin (Sn) - with Nickel (Ni) barrier | Thick Film | 0.063W 1/16W | - | 62.5mW | - | TR, PAPER, 7 INCH | - | - | 500μm | RECTANGULAR PACKAGE | FIXED RESISTOR | - | Not | 1005 | - | 0402 | - | - | - | 350μm | 0.016 0.40mm | - | - | 356μm | No | - | ROHS3 Compliant | - | ||
![]() CRT1206-BY-1001ELF Bourns Inc. | 9 |
| Datasheet | 12 Weeks | Tin | Surface Mount | 1206 (3216 Metric) | - | WRAPAROUND | - | - | 16.187578mg | 200V | -55°C~155°C | Tape & Reel (TR) | 2006 | CRT | 0.120Lx0.061W 3.05mmx1.55mm | ±0.1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±25ppm/°C | 1kOhm | - | Thin Film | 0.25W 1/4W | PRECISION | 250mW | - | TR, PAPER, 7 INCH | - | - | 1.55mm | RECTANGULAR PACKAGE | FIXED RESISTOR | CRT1206 | Not | 3016 | - | 1206 | - | - | Current Sense | 550μm | 0.026 0.65mm | - | - | - | No | - | ROHS3 Compliant | - |