- Composition
- Height Seated (Max)
- Moisture Sensitivity Level (MSL)
- Number of Terminations
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Power Rating
- Resistance
- RoHS Status
- Series
Attribute column
Manufacturer
Bourns Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Supplier Device Package | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Power (Watts) | Additional Feature | Power Rating | Voltage - Rated DC | Packing Method | Max Power Dissipation | Depth | Construction | Resistor Type | Base Part Number | Military Standard | Case Code (Metric) | Rated Power Dissipation (P) | Case Code (Imperial) | Working Voltage | Size Code | Features | Height | Height Seated (Max) | Length | Width | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CR0805-FX-3603ELF Bourns Inc. | 167 | - | Datasheet | 12 Weeks | Tin | Surface Mount | 0805 (2012 Metric) | - | WRAPAROUND | - | - | - | 150V | -55°C~155°C | Tape & Reel (TR) | 2006 | CR0805 | 0.079Lx0.049W 2.00mmx1.25mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±100ppm/°C | 360kOhm | - | - | - | Thick Film | 0.125W 1/8W | - | 125mW | - | TR, PAPER, 7 INCH | 125mW | 1.25mm | Rectangular | FIXED RESISTOR | - | Not | 2012 | - | 0805 | - | - | Moisture Resistant | 609.6μm | 0.024 0.60mm | - | - | 508μm | No | - | ROHS3 Compliant | - | ||
![]() CR0805-FX-3301ELF Bourns Inc. | 13284 | - | Datasheet | 12 Weeks | Tin | Surface Mount | 0805 (2012 Metric) | - | WRAPAROUND | - | - | - | 150V | -55°C~155°C | Tape & Reel (TR) | 2006 | CR0805 | 0.079Lx0.049W 2.00mmx1.25mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±100ppm/°C | 3.3kOhm | - | - | - | Thick Film | 0.125W 1/8W | - | 125mW | - | TR, PAPER, 7 INCH | - | 1.25mm | Rectangular | FIXED RESISTOR | - | Not | 2012 | - | 0805 | - | - | Moisture Resistant | 500μm | 0.024 0.60mm | - | - | 508μm | No | - | ROHS3 Compliant | - | ||
![]() CR0603-FX-2322ELF Bourns Inc. | 12034 | - | Datasheet | 12 Weeks | Tin | Surface Mount | 0603 (1608 Metric) | - | WRAPAROUND | - | - | - | 50V | -55°C~155°C | Tape & Reel (TR) | 2006 | CR0603 | 0.063Lx0.031W 1.60mmx0.80mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | - | ±100ppm/°C | 23.2kOhm | - | - | - | Thick Film | 0.1W 1/10W | - | 100mW | - | TR, PAPER, 7 INCH | 100mW | 800μm | Rectangular | FIXED RESISTOR | - | Not | 1608 | 0.1W | 0603 | - | - | Moisture Resistant | 558.8μm | 0.022 0.55mm | - | - | 457μm | No | - | ROHS3 Compliant | - | ||
![]() CR0805-FX-1201ELF Bourns Inc. | 5740 | - | Datasheet | 12 Weeks | Tin | Surface Mount | 0805 (2012 Metric) | - | WRAPAROUND | - | - | - | 150V | -55°C~155°C | Tape & Reel (TR) | 2006 | CR0805 | 0.079Lx0.049W 2.00mmx1.25mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±100ppm/°C | 1.2kOhm | - | - | - | Thick Film | 0.125W 1/8W | - | 125mW | - | TR, PAPER, 7 INCH | 125mW | 1.25mm | Rectangular | FIXED RESISTOR | - | Not | 2012 | - | 0805 | - | - | Moisture Resistant | 609.6μm | 0.024 0.60mm | - | - | 508μm | No | - | ROHS3 Compliant | - | ||
![]() PWR263S-35-R750J Bourns Inc. | 6062072 | - | Datasheet | 7 Weeks | - | - | TO-263-3, D2Pak (2 Leads + Tab), TO-263AB | YES | GULL WING | SURFACE MOUNT | - | - | 250V | -55°C~155°C | Tube | 2011 | PWR263S-35 | 0.398Lx0.409W 10.10mmx10.40mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±100ppm/°C | 750mOhm | Matte Tin (Sn) | - | - | Thick Film | - | - | 35W | 250V | - | - | 4.5mm | Rectangular | FIXED RESISTOR | PWR263S | - | - | - | - | - | 4140 | Automotive AEC-Q200, Current Sense, Pulse Withstanding | 10.4mm | 0.192 4.88mm | - | - | - | No | No SVHC | ROHS3 Compliant | AEC-Q200 | ||
![]() PWR2615WR010F Bourns Inc. | 21 | - | Datasheet | 14 Weeks | Tin | Surface Mount | 2615 J-Lead | - | WRAPAROUND | - | - | - | 58V | -55°C~275°C | Bulk | 2009 | PWR2615 | 0.260Lx0.154W 6.60mmx3.90mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | - | - | ±150ppm/°C | 10mOhm | - | - | - | Wirewound | - | - | 1W | 58V | - | 1W | 3.9mm | Rectangular | FIXED RESISTOR | - | Not | 6639 | 1W | 2615 | - | - | Current Sense, Moisture Resistant, Pulse Withstanding | 3.2mm | 0.142 3.60mm | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() CR0603-FX-1372ELF Bourns Inc. | 79 | - | Datasheet | 12 Weeks | Tin | Surface Mount | 0603 (1608 Metric) | - | WRAPAROUND | - | - | - | 50V | -55°C~155°C | Tape & Reel (TR) | 2006 | CR0603 | 0.063Lx0.031W 1.60mmx0.80mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±100ppm/°C | 13.7kOhm | - | - | - | Thick Film | 0.1W 1/10W | - | 100mW | - | TR, PAPER, 7 INCH | - | 800μm | Rectangular | FIXED RESISTOR | - | Not | 1608 | 0.1W | 0603 | - | - | Moisture Resistant | 450μm | 0.022 0.55mm | - | - | 457μm | No | - | ROHS3 Compliant | - | ||
![]() PWR263S-35-R750F Bourns Inc. | 6 | - | Datasheet | 7 Weeks | - | - | TO-263-3, D2Pak (2 Leads + Tab), TO-263AB | YES | GULL WING | SURFACE MOUNT | - | - | 250V | -55°C~155°C | Tube | 2011 | PWR263S-35 | 0.398Lx0.409W 10.10mmx10.40mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±100ppm/°C | 750mOhm | Matte Tin (Sn) | - | - | Thick Film | - | - | 35W | 250V | - | 35W | 4.5mm | Rectangular | FIXED RESISTOR | PWR263S | - | - | - | - | - | 4140 | Automotive AEC-Q200, Current Sense, Pulse Withstanding | 10.4mm | 0.192 4.88mm | - | - | - | No | No SVHC | ROHS3 Compliant | AEC-Q200 | ||
![]() CR0805-FX-4121ELF Bourns Inc. | 7 | - | Datasheet | 12 Weeks | Tin | Surface Mount | 0805 (2012 Metric) | - | WRAPAROUND | - | - | - | 150V | -55°C~155°C | Tape & Reel (TR) | 2006 | CR0805 | 0.079Lx0.049W 2.00mmx1.25mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±100ppm/°C | 4.12kOhm | - | - | - | Thick Film | 0.125W 1/8W | - | 125mW | - | TR, PAPER, 7 INCH | 125mW | 1.25mm | Rectangular | FIXED RESISTOR | - | Not | 2012 | - | 0805 | - | - | Moisture Resistant | 609.6μm | 0.024 0.60mm | - | - | 508μm | No | - | ROHS3 Compliant | - | ||
![]() CRL0603-FW-1R00ELF Bourns Inc. | 686027 |
| Datasheet | 12 Weeks | Tin | Surface Mount | 0603 (1608 Metric) | - | WRAPAROUND | - | - | - | - | -55°C~125°C | Cut Tape (CT) | 2006 | CRL | 0.063Lx0.031W 1.60mmx0.80mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±200ppm/°C | 1Ohm | - | - | - | Thick Film | 0.1W 1/10W | - | 100mW | - | TR, PAPER, 7 INCH | 100mW | 800μm | RECTANGULAR PACKAGE | FIXED RESISTOR | CRL0603 | Not | 1608 | 0.1W | 0603 | - | - | - | 450μm | 0.022 0.55mm | - | - | - | No | No SVHC | ROHS3 Compliant | - | ||
![]() PWR163S-25-20R0J Bourns Inc. | 47 | - | Datasheet | 5 Weeks | - | Surface Mount | TO-252-3, DPak (2 Leads + Tab), SC-63 | - | GULL WING | - | - | - | 250V | -55°C~155°C | Tube | 2012 | PWR163 | 0.320Lx0.324W 8.13mmx8.22mm | ±5% | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | - | ±100ppm/°C | 20Ohm | Tin (Sn) | - | - | Thick Film | - | - | 25W | 250V | - | 25W | 7.24mm | Rectangular | FIXED RESISTOR | PWR163S | - | - | - | - | - | - | Automotive AEC-Q200, Current Sense, Pulse Withstanding | 2.79mm | 0.125 3.17mm | - | - | - | - | No SVHC | ROHS3 Compliant | AEC-Q200 | ||
![]() CRE2512-FZ-R004E-3 Bourns Inc. | 560085 | - | Datasheet | 12 Weeks | Tin | Surface Mount | 2512 (6432 Metric) | - | WRAPAROUND | - | - | - | - | -55°C~170°C | Tape & Reel (TR) | 2006 | CRE2512 | 0.254Lx0.132W 6.45mmx3.35mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | Solder | EAR99 | ±50ppm/°C | 4mOhm | - | - | - | Metal Element | - | PRECISION | 3W | - | TR, EMBOSSED, 7 INCH | 3W | 3.35mm | RECTANGULAR PACKAGE | FIXED RESISTOR | - | - | 6432 | 3W | 2512 | - | - | Automotive AEC-Q200, Current Sense, Moisture Resistant | 889μm | 0.035 0.90mm | - | - | - | - | No SVHC | ROHS3 Compliant | AEC-Q200 | ||
![]() CRS2010-FX-1004ELF Bourns Inc. | 8 | - | Datasheet | 14 Weeks | - | Surface Mount | 2010 (5025 Metric) | - | WRAPAROUND | - | - | - | 400V | -55°C~155°C | Tape & Reel (TR) | 2010 | CRS | 0.197Lx0.098W 5.00mmx2.50mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | - | ±100ppm/°C | 1MOhm | Tin (Sn) - with Nickel (Ni) barrier | - | - | Thick Film | - | - | 1W | 400V | TR, EMBOSSED, 7 INCH | 1W | - | RECTANGULAR PACKAGE | FIXED RESISTOR | CRS2010 | - | 5025 | 1W | 2010 | 400V | - | High Voltage, Pulse Withstanding | 660.4μm | 0.026 0.65mm | - | - | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() CRS2512AFX-1R00ELF Bourns Inc. | 1200 | - | Datasheet | 14 Weeks | - | - | 2512 (6432 Metric) | - | - | - | - | - | 300V | -55°C~155°C | Tape & Reel (TR) | - | CRS-A | 0.252Lx0.126W 6.40mmx3.20mm | ±1% | - | - | Active | 1 (Unlimited) | 2 | - | - | ±100ppm/°C | 1Ohm | - | - | - | Thick Film | - | - | 2W | 300V | - | - | - | - | - | CRS2512 | - | - | - | - | - | - | Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding | 750μm | 0.030 0.75mm | - | - | - | - | - | ROHS3 Compliant | AEC-Q200 | ||
![]() CR0402-FX-2202GLF Bourns Inc. | 4892 | - | Datasheet | 12 Weeks | Tin | Surface Mount | 0402 (1005 Metric) | - | WRAPAROUND | - | - | - | 50V | -55°C~155°C | Tape & Reel (TR) | 2006 | CR0402 | 0.039Lx0.020W 1.00mmx0.50mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±100ppm/°C | 22kOhm | - | - | - | Thick Film | 0.063W 1/16W | - | 63mW | 50V | TR, PAPER, 7 INCH | 63mW | 500μm | RECTANGULAR PACKAGE | FIXED RESISTOR | - | Not | 1005 | - | 0402 | - | - | - | 406.4μm | 0.016 0.40mm | - | - | 356μm | No | - | ROHS3 Compliant | - | ||
![]() PWR163S-25-47R0F Bourns Inc. | 110 | - | Datasheet | 6 Weeks | - | Surface Mount | TO-252-3, DPak (2 Leads + Tab), SC-63 | - | GULL WING | - | - | - | 2kV | -55°C~155°C | Tube | 2012 | PWR163 | 0.320Lx0.324W 8.13mmx8.22mm | ±1% | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | - | ±100ppm/°C | 47Ohm | Tin (Sn) | - | - | Thick Film | - | - | 25W | 250V | - | 25W | 7.24mm | Rectangular | FIXED RESISTOR | PWR163S | - | - | - | - | - | - | Automotive AEC-Q200, Current Sense, Pulse Withstanding | 2.794mm | 0.125 3.17mm | - | - | - | - | No SVHC | ROHS3 Compliant | AEC-Q200 | ||
![]() PWR263S-20-5R60J Bourns Inc. | In Stock | - | Datasheet | 6 Weeks | Copper, Tin | - | TO-263-3, D2Pak (2 Leads + Tab), TO-263AB | - | - | - | 3 | D2PAK | 250V | -55°C~155°C | Tube | 2009 | PWR263S-20 | 0.398Lx0.409W 10.10mmx10.40mm | ±5% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | - | ±100ppm/°C | 5.6Ohms | - | 155°C | -55°C | Thick Film | 20W | - | 20W | 250V | - | 20W | 15.39mm | - | - | PWR263S | - | - | - | - | - | - | Automotive AEC-Q200, Current Sense, Pulse Withstanding | 4.8768mm | 0.192 4.88mm | 10.1092mm | 10.3886mm | - | No | No SVHC | ROHS3 Compliant | AEC-Q200 | ||
![]() CR0603-FX-4021ELF Bourns Inc. | 16765 | - | Datasheet | 12 Weeks | Tin | Surface Mount | 0603 (1608 Metric) | - | WRAPAROUND | - | - | - | 50V | -55°C~155°C | Tape & Reel (TR) | 2006 | CR0603 | 0.063Lx0.031W 1.60mmx0.80mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±100ppm/°C | 4.02kOhm | - | - | - | Thick Film | 0.1W 1/10W | - | 100mW | 50V | TR, PAPER, 7 INCH | 100mW | 800μm | Rectangular | FIXED RESISTOR | - | Not | 1608 | 0.1W | 0603 | - | - | Moisture Resistant | 558.8μm | 0.022 0.55mm | - | - | 457μm | No | - | ROHS3 Compliant | - | ||
![]() PWR163S-25-3R00FE Bourns Inc. | 47 | - | Datasheet | 7 Weeks | - | - | TO-252-3, DPak (2 Leads + Tab), SC-63 | YES | GULL WING | SURFACE MOUNT | - | - | - | -55°C~155°C | Tape & Reel (TR) | 2015 | PWR163 | 0.320Lx0.324W 8.13mmx8.22mm | ±1% | e3 | - | Active | 1 (Unlimited) | 2 | - | - | ±100ppm/°C | 3Ohm | Tin (Sn) | - | - | Thick Film | - | - | 25W | - | TR | 25W | - | Rectangular | FIXED RESISTOR | PWR163S | - | - | - | - | - | - | Automotive AEC-Q200, Current Sense, Pulse Withstanding | 2.794mm | 0.125 3.17mm | - | - | - | - | - | ROHS3 Compliant | AEC-Q200 | ||
![]() CR0805-FX-39R0ELF Bourns Inc. | 460673 |
| Datasheet | 12 Weeks | Tin | Surface Mount | 0805 (2012 Metric) | - | WRAPAROUND | - | - | - | 150V | -55°C~155°C | Tape & Reel (TR) | 2006 | CR0805 | 0.079Lx0.049W 2.00mmx1.25mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±100ppm/°C | 39Ohm | - | - | - | Thick Film | 0.125W 1/8W | - | 125mW | - | TR, PAPER, 7 INCH | 125mW | 1.25mm | Rectangular | FIXED RESISTOR | - | Not | 2012 | - | 0805 | - | - | Moisture Resistant | 609.6μm | 0.024 0.60mm | - | - | 508μm | No | - | ROHS3 Compliant | - |