- Composition
- Height Seated (Max)
- Moisture Sensitivity Level (MSL)
- Number of Terminations
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Power Rating
- Resistance
- RoHS Status
- Series
Attribute column
Manufacturer
Bourns Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Weight | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Composition | Power (Watts) | Additional Feature | Power Rating | Voltage - Rated DC | Packing Method | Max Power Dissipation | Depth | Construction | Resistor Type | Base Part Number | Military Standard | Case Code (Metric) | Rated Power Dissipation (P) | Case Code (Imperial) | Working Voltage | Features | Height | Height Seated (Max) | Thickness | Radiation Hardening | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CR0603-FX-2263ELF Bourns Inc. | In Stock | - | Datasheet | 12 Weeks | Tin | Surface Mount | 0603 (1608 Metric) | - | WRAPAROUND | - | - | 50V | -55°C~155°C | Tape & Reel (TR) | 2006 | CR0603 | 0.063Lx0.031W 1.60mmx0.80mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | - | ±100ppm/°C | 226kOhm | - | Thick Film | 0.1W 1/10W | - | 100mW | - | TR, PAPER, 7 INCH | 100mW | 800μm | Rectangular | FIXED RESISTOR | - | Not | 1608 | 0.1W | 0603 | - | Moisture Resistant | 558.8μm | 0.022 0.55mm | 457μm | No | ROHS3 Compliant | - | ||
![]() CR0603-FX-1400ELF Bourns Inc. | 964481 |
| Datasheet | 12 Weeks | Tin | Surface Mount | 0603 (1608 Metric) | - | WRAPAROUND | - | - | 50V | -55°C~155°C | Tape & Reel (TR) | 2006 | CR0603 | 0.063Lx0.031W 1.60mmx0.80mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±100ppm/°C | 140Ohm | - | Thick Film | 0.1W 1/10W | - | 100mW | - | TR, PAPER, 7 INCH | - | 800μm | Rectangular | FIXED RESISTOR | - | Not | 1608 | 0.1W | 0603 | - | Moisture Resistant | 450μm | 0.022 0.55mm | 457μm | No | ROHS3 Compliant | - | ||
![]() CR0805-FX-1272ELF Bourns Inc. | 417 |
| Datasheet | 12 Weeks | Tin | Surface Mount | 0805 (2012 Metric) | - | WRAPAROUND | - | - | 150V | -55°C~155°C | Tape & Reel (TR) | 2006 | CR0805 | 0.079Lx0.049W 2.00mmx1.25mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±100ppm/°C | 12.7kOhm | - | Thick Film | 0.125W 1/8W | - | 125mW | - | TR, PAPER, 7 INCH | 125mW | - | Rectangular | FIXED RESISTOR | - | - | 2012 | - | 0805 | - | Moisture Resistant | 609.6μm | 0.024 0.60mm | 508μm | No | ROHS3 Compliant | - | ||
![]() CRL0603-FW-R750ELF Bourns Inc. | 2472 |
| Datasheet | 12 Weeks | Tin | Surface Mount | 0603 (1608 Metric) | - | WRAPAROUND | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2006 | CRL | 0.063Lx0.031W 1.60mmx0.80mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±200ppm/°C | 750mOhm | - | Thick Film | 0.1W 1/10W | - | 100mW | - | TR, PAPER, 7 INCH | 100mW | 800μm | RECTANGULAR PACKAGE | FIXED RESISTOR | CRL0603 | Not | 1608 | 0.1W | 0603 | - | - | 558.8μm | 0.022 0.55mm | - | No | ROHS3 Compliant | - | ||
![]() CR0603-JW-164ELF Bourns Inc. | 12 |
| Datasheet | 12 Weeks | Tin | Surface Mount | 0603 (1608 Metric) | - | WRAPAROUND | - | - | 50V | -55°C~155°C | Tape & Reel (TR) | 2006 | CR0603 | 0.063Lx0.031W 1.60mmx0.80mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±200ppm/°C | 160kOhm | - | Thick Film | 0.1W 1/10W | - | 100mW | - | TR, PAPER, 7 INCH | 100mW | 800μm | Rectangular | FIXED RESISTOR | - | Not | 1608 | 0.1W | 0603 | - | Moisture Resistant | 558.8μm | 0.022 0.55mm | 457μm | No | ROHS3 Compliant | - | ||
![]() CRM2512AFX-R100ELF Bourns Inc. | In Stock |
| Datasheet | 14 Weeks | - | - | 2512 (6432 Metric) | - | - | - | - | - | -55°C~155°C | Tape & Reel (TR) | - | CRM-A | 0.248Lx0.122W 6.30mmx3.10mm | ±1% | - | - | Active | 1 (Unlimited) | 2 | - | - | ±100ppm/°C | 100mOhm | - | Thick Film | - | - | 2W | 300V | - | - | - | - | - | CRM2512 | - | - | - | - | - | Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding | - | 0.031 0.80mm | - | - | ROHS3 Compliant | AEC-Q200 | ||
![]() CRM2512-FX-4700ELF Bourns Inc. | 2202 |
| Datasheet | 14 Weeks | - | - | 2512 (6432 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | - | -55°C~155°C | Tape & Reel (TR) | 2006 | CRM2512 | 0.248Lx0.122W 6.30mmx3.10mm | ±1% | e3 | - | Active | 1 (Unlimited) | 2 | - | - | ±100ppm/°C | 470Ohm | Matte Tin (Sn) - with Nickel (Ni) barrier | Thick Film | - | - | 2W | 300V | TR, PAPER, 7 INCH | 2W | 3.1mm | - | FIXED RESISTOR | - | Not | - | 2W | - | - | Current Sense | 787.4μm | 0.031 0.80mm | - | - | ROHS3 Compliant | - | ||
![]() CR1206-FX-4750ELF Bourns Inc. | 819192 |
| Datasheet | 12 Weeks | Tin | Surface Mount | 1206 (3216 Metric) | - | WRAPAROUND | - | - | 200V | -55°C~155°C | Tape & Reel (TR) | 2006 | CR1206 | 0.126Lx0.063W 3.20mmx1.60mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±100ppm/°C | 475Ohm | - | Thick Film | 0.25W 1/4W | - | 250mW | - | TR, PAPER, 7 INCH | 250mW | 1.6mm | Rectangular | FIXED RESISTOR | - | Not | 3216 | - | 1206 | - | Moisture Resistant | 762μm | 0.030 0.75mm | 610μm | No | ROHS3 Compliant | - | ||
![]() CR0603-FX-1243ELF Bourns Inc. | 25 |
| Datasheet | 12 Weeks | Tin | Surface Mount | 0603 (1608 Metric) | - | WRAPAROUND | - | - | 50V | -55°C~155°C | Tape & Reel (TR) | 2006 | CR0603 | 0.063Lx0.031W 1.60mmx0.80mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±100ppm/°C | 124kOhm | - | Thick Film | 0.1W 1/10W | - | 100mW | - | TR, PAPER, 7 INCH | - | 800μm | Rectangular | FIXED RESISTOR | - | Not | 1608 | 0.1W | 0603 | - | Moisture Resistant | 450μm | 0.022 0.55mm | 457μm | No | ROHS3 Compliant | - | ||
![]() CR2010-FX-66R5ELF Bourns Inc. | In Stock | - | Datasheet | 12 Weeks | - | Surface Mount | 2010 (5025 Metric) | - | WRAPAROUND | - | 38.895546mg | 200V | -55°C~155°C | Tape & Reel (TR) | 2006 | CR2010 | 0.197Lx0.098W 5.00mmx2.50mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±100ppm/°C | 66.5Ohm | Matte Tin (Sn) - with Nickel (Ni) barrier | Thick Film | 0.5W 1/2W | - | 500mW | - | TR, EMBOSSED PLASTIC, 7 INCH | 500mW | - | Rectangular | FIXED RESISTOR | - | - | 5025 | 0.5W | 2010 | - | - | 711.2μm | 0.028 0.70mm | - | - | ROHS3 Compliant | - | ||
![]() CR2010-JW-303ELF Bourns Inc. | In Stock | - | Datasheet | 12 Weeks | Tin | Surface Mount | 2010 (5025 Metric) | - | WRAPAROUND | - | 38.895546mg | 200V | -55°C~155°C | Tape & Reel (TR) | 2006 | CR2010 | 0.197Lx0.098W 5.00mmx2.50mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±200ppm/°C | 30kOhm | - | Thick Film | 0.5W 1/2W | - | 500mW | - | TR, EMBOSSED PLASTIC, 7 INCH | - | - | Rectangular | FIXED RESISTOR | - | - | 5025 | 0.5W | 2010 | - | - | 600μm | 0.028 0.70mm | - | No | ROHS3 Compliant | - | ||
![]() CRL2010-JW-R120ELF Bourns Inc. | In Stock | - | Datasheet | 12 Weeks | Tin | Surface Mount | 2010 (5025 Metric) | - | WRAPAROUND | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2006 | CRL | 0.197Lx0.098W 5.00mmx2.50mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±200ppm/°C | 120mOhm | - | Thick Film | 0.5W 1/2W | - | 500mW | - | TR, EMBOSSED PLASTIC, 7 INCH | - | - | RECTANGULAR PACKAGE | FIXED RESISTOR | CRL2010 | - | 5025 | 0.5W | 2010 | - | - | 600μm | 0.028 0.70mm | - | No | ROHS3 Compliant | - | ||
![]() CRT0402-FZ-1211GLF Bourns Inc. | 27 |
| Datasheet | 12 Weeks | - | Surface Mount | 0402 (1005 Metric) | - | WRAPAROUND | - | - | - | -55°C~155°C | Tape & Reel (TR) | 2006 | CRT | 0.039Lx0.020W 1.00mmx0.50mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | ±50ppm/°C | 1.21kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | Thin Film | 0.063W 1/16W | PRECISION | - | - | TR, PAPER, 7 INCH | 63mW | - | RECTANGULAR PACKAGE | FIXED RESISTOR | CRT0402 | - | - | - | - | - | Current Sense | 355.6μm | 0.014 0.35mm | - | - | ROHS3 Compliant | - | ||
![]() CRT0402-FZ-1470GLF Bourns Inc. | 938938 |
| Datasheet | 12 Weeks | - | Surface Mount | 0402 (1005 Metric) | - | WRAPAROUND | - | - | - | -55°C~155°C | Tape & Reel (TR) | 2006 | CRT | 0.039Lx0.020W 1.00mmx0.50mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | ±50ppm/°C | 147Ohm | Matte Tin (Sn) - with Nickel (Ni) barrier | Thin Film | 0.063W 1/16W | PRECISION | - | - | TR, PAPER, 7 INCH | 63mW | - | RECTANGULAR PACKAGE | FIXED RESISTOR | CRT0402 | - | - | - | - | - | Current Sense | 355.6μm | 0.014 0.35mm | - | - | ROHS3 Compliant | - | ||
![]() CR0402-FX-2700GLF Bourns Inc. | 497237 |
| Datasheet | 12 Weeks | Tin | Surface Mount | 0402 (1005 Metric) | - | WRAPAROUND | - | - | 50V | -55°C~155°C | Tape & Reel (TR) | 2006 | CR0402 | 0.039Lx0.020W 1.00mmx0.50mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±100ppm/°C | 270Ohm | - | Thick Film | 0.063W 1/16W | - | 62.5mW | - | TR, PAPER, 7 INCH | 63mW | - | RECTANGULAR PACKAGE | FIXED RESISTOR | - | - | 1005 | - | 0402 | - | - | 406.4μm | 0.016 0.40mm | 356μm | No | ROHS3 Compliant | - | ||
![]() CR0402-JW-911GLF Bourns Inc. | 621166 |
| Datasheet | 12 Weeks | Tin | - | 0402 (1005 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | - | -55°C~155°C | Tape & Reel (TR) | 2015 | CR0402 | 0.039Lx0.020W 1.00mmx0.50mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | ±200ppm/°C | 910Ohm | - | Thick Film | 0.063W 1/16W | - | - | - | TR, PAPER, 7 INCH | 63mW | - | RECTANGULAR PACKAGE | FIXED RESISTOR | - | - | - | - | - | 50V | - | 406.4μm | 0.016 0.40mm | 356μm | No | ROHS3 Compliant | - | ||
![]() CR0201-FW-3162GLF Bourns Inc. | 43 |
| Datasheet | 12 Weeks | - | Surface Mount | 0201 (0603 Metric) | - | WRAPAROUND | - | - | 25V | -55°C~125°C | Tape & Reel (TR) | 2006 | CR0201 | 0.024Lx0.012W 0.60mmx0.30mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±200ppm/°C | 31.6kOhm | Tin (Sn) - with Nickel (Ni) barrier | Thick Film | 0.05W 1/20W | - | 50mW | - | TR, PAPER, 7 INCH | 50mW | - | RECTANGULAR PACKAGE | FIXED RESISTOR | - | - | 0603 | 0.05W | 0201 | - | - | 254μm | 0.010 0.26mm | - | - | ROHS3 Compliant | - | ||
![]() CR0201-FW-9532GLF Bourns Inc. | In Stock | - | Datasheet | 12 Weeks | Tin | Surface Mount | 0201 (0603 Metric) | - | WRAPAROUND | - | 170.097139μg | 25V | -55°C~125°C | Tape & Reel (TR) | 2006 | CR0201 | 0.024Lx0.012W 0.60mmx0.30mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | - | ±200ppm/°C | 95.3kOhm | - | Thick Film | 0.05W 1/20W | - | 50mW | - | TR, PAPER, 7 INCH | 50mW | 300μm | RECTANGULAR PACKAGE | FIXED RESISTOR | - | Not | 0603 | 0.05W | 0201 | - | - | 254μm | 0.010 0.26mm | - | No | ROHS3 Compliant | - | ||
![]() CR2512-JW-300ELF Bourns Inc. | 11 |
| Datasheet | 12 Weeks | - | Surface Mount | 2512 (6432 Metric) | - | WRAPAROUND | - | 40.511469mg | 200V | -55°C~155°C | Tape & Reel (TR) | 2006 | CR2512 | 0.248Lx0.122W 6.30mmx3.10mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | - | ±200ppm/°C | 30Ohm | Matte Tin (Sn) - with Nickel (Ni) barrier | Thick Film | - | - | 1W | - | TR, EMBOSSED PLASTIC, 7 INCH | 1W | - | Rectangular | FIXED RESISTOR | - | - | 6332 | 1W | 2512 | - | - | 762μm | 0.030 0.75mm | - | - | ROHS3 Compliant | - | ||
![]() CRM2512-JW-5R6ELF Bourns Inc. | In Stock | - | Datasheet | 14 Weeks | - | - | 2512 (6432 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | - | -55°C~155°C | Tape & Reel (TR) | 2015 | CRM2512 | 0.248Lx0.122W 6.30mmx3.10mm | ±5% | e3 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | ±200ppm/°C | 5.6Ohm | Matte Tin (Sn) - with Nickel (Ni) barrier | Thick Film | - | - | 2W | - | TR, PAPER, 7 INCH | 2W | 3.1mm | - | FIXED RESISTOR | - | Not | - | 2W | - | 300V | Current Sense | 787.4μm | 0.031 0.80mm | - | - | ROHS3 Compliant | - |