- Composition
- Height Seated (Max)
- Moisture Sensitivity Level (MSL)
- Number of Terminations
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Power Rating
- Resistance
- RoHS Status
- Series
Attribute column
Manufacturer
Bourns Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Supplier Device Package | Weight | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Power (Watts) | Additional Feature | Power Rating | Voltage - Rated DC | Packing Method | Max Power Dissipation | Depth | Construction | Resistor Type | Reach Compliance Code | Base Part Number | Military Standard | Case Code (Metric) | Rated Power Dissipation (P) | Case Code (Imperial) | Working Voltage | Size Code | Features | Height | Height Seated (Max) | Length | Width | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CR1206-FX-1581ELF Bourns Inc. | In Stock | - | Datasheet | 12 Weeks | Tin | Surface Mount | 1206 (3216 Metric) | - | WRAPAROUND | - | - | - | 200V | -55°C~155°C | Tape & Reel (TR) | 2006 | CR1206 | 0.126Lx0.063W 3.20mmx1.60mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±100ppm/°C | 1.58kOhm | - | - | - | Thick Film | 0.25W 1/4W | - | 250mW | - | TR, PAPER, 7 INCH | - | 1.6mm | Rectangular | FIXED RESISTOR | - | - | Not | 3216 | - | 1206 | - | - | Moisture Resistant | 600μm | 0.030 0.75mm | - | - | 610μm | No | - | ROHS3 Compliant | - | ||
![]() CR0603-FX-2670ELF Bourns Inc. | 857564 |
| Datasheet | 12 Weeks | Tin | Surface Mount | 0603 (1608 Metric) | - | WRAPAROUND | - | - | - | 50V | -55°C~155°C | Tape & Reel (TR) | 2006 | CR0603 | 0.063Lx0.031W 1.60mmx0.80mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±100ppm/°C | 267Ohm | - | - | - | Thick Film | 0.1W 1/10W | - | 100mW | - | TR, PAPER, 7 INCH | 100mW | 800μm | Rectangular | FIXED RESISTOR | - | - | Not | 1608 | 0.1W | 0603 | - | - | Moisture Resistant | 558.8μm | 0.022 0.55mm | - | - | 457μm | No | - | ROHS3 Compliant | - | ||
![]() CR0402-FX-6493GLF Bourns Inc. | In Stock | - | Datasheet | 12 Weeks | - | Surface Mount | 0402 (1005 Metric) | - | WRAPAROUND | - | - | - | - | -55°C~155°C | Tape & Reel (TR) | 2006 | CR0402 | 0.039Lx0.020W 1.00mmx0.50mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | ±100ppm/°C | 649kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Thick Film | 0.063W 1/16W | - | - | - | TR, PAPER, 7 INCH | 63mW | - | RECTANGULAR PACKAGE | FIXED RESISTOR | - | - | - | - | - | - | 50V | - | - | 406.4μm | 0.016 0.40mm | - | - | 356μm | - | - | ROHS3 Compliant | - | ||
![]() CR0402-FX-1133GLF Bourns Inc. | 40 |
| Datasheet | 12 Weeks | - | Surface Mount | 0402 (1005 Metric) | - | WRAPAROUND | - | - | - | - | -55°C~155°C | Tape & Reel (TR) | 2006 | CR0402 | 0.039Lx0.020W 1.00mmx0.50mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | ±100ppm/°C | 113kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Thick Film | 0.063W 1/16W | - | - | - | TR, PAPER, 7 INCH | 63mW | 500μm | RECTANGULAR PACKAGE | FIXED RESISTOR | - | - | Not | - | - | - | 50V | - | - | 406.4μm | 0.016 0.40mm | - | - | 356μm | - | - | ROHS3 Compliant | - | ||
![]() CR0603-JW-824ELF Bourns Inc. | 39 |
| Datasheet | 12 Weeks | Tin | Surface Mount | 0603 (1608 Metric) | - | WRAPAROUND | - | - | - | 50V | -55°C~155°C | Tape & Reel (TR) | 2006 | CR0603 | 0.063Lx0.031W 1.60mmx0.80mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | - | ±200ppm/°C | 820kOhm | - | - | - | Thick Film | 0.1W 1/10W | - | 100mW | - | TR, PAPER, 7 INCH | 100mW | 800μm | Rectangular | FIXED RESISTOR | - | - | Not | 1608 | 0.1W | 0603 | - | - | Moisture Resistant | 558.8μm | 0.022 0.55mm | - | - | 457μm | No | - | ROHS3 Compliant | - | ||
![]() CR0402-FX-5902GLF Bourns Inc. | In Stock | - | Datasheet | 12 Weeks | Tin | Surface Mount | 0402 (1005 Metric) | - | WRAPAROUND | - | - | - | 50V | -55°C~155°C | Tape & Reel (TR) | 2006 | CR0402 | 0.039Lx0.020W 1.00mmx0.50mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±100ppm/°C | 59kOhm | - | - | - | Thick Film | 0.063W 1/16W | - | 62.5mW | - | TR, PAPER, 7 INCH | 63mW | 500μm | RECTANGULAR PACKAGE | FIXED RESISTOR | - | - | Not | 1005 | - | 0402 | - | - | - | 406.4μm | 0.016 0.40mm | - | - | 356μm | No | - | ROHS3 Compliant | - | ||
![]() CRF2512-JV-R001ELF Bourns Inc. | 45 |
| Datasheet | - | Tin | Surface Mount | 2512 (6432 Metric) | - | WRAPAROUND | - | - | 40.511469mg | - | -55°C~170°C | Tape & Reel (TR) | 2006 | CRF | 0.252Lx0.126W 6.40mmx3.20mm | ±5% | e2 | yes | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | - | ±275ppm/°C | 1mOhm | - | - | - | Metal Element | - | PRECISION | 2W | - | TR, EMBOSSED, 7 INCH | 2W | 3.2mm | Chip | FIXED RESISTOR | - | CRF2512 | - | 6432 | 2W | 2512 | - | - | Automotive AEC-Q200, Current Sense, Moisture Resistant | 600μm | 0.031 0.80mm | - | - | - | No | No SVHC | ROHS3 Compliant | AEC-Q200 | ||
![]() CR2010-JW-333ELF Bourns Inc. | 3616 |
| Datasheet | 12 Weeks | - | - | 2010 (5025 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | -55°C~155°C | Tape & Reel (TR) | 2015 | CR2010 | 0.197Lx0.098W 5.00mmx2.50mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | ±200ppm/°C | 33kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Thick Film | 0.5W 1/2W | - | - | - | TR, EMBOSSED PLASTIC, 7 INCH | 500mW | - | Rectangular | FIXED RESISTOR | - | - | - | - | 0.5W | - | - | - | - | 711.2μm | 0.028 0.70mm | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() CR0402-JW-153GLF Bourns Inc. | 1213 | - | Datasheet | 12 Weeks | Tin | Surface Mount | 0402 (1005 Metric) | - | WRAPAROUND | - | - | - | 50V | -55°C~155°C | Tape & Reel (TR) | 2006 | CR0402 | 0.039Lx0.020W 1.00mmx0.50mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±200ppm/°C | 15kOhm | - | - | - | Thick Film | 0.063W 1/16W | - | 62.5mW | - | TR, PAPER, 7 INCH | 63mW | 500μm | RECTANGULAR PACKAGE | FIXED RESISTOR | - | - | Not | 1005 | - | 0402 | - | - | - | 406.4μm | 0.016 0.40mm | - | - | 356μm | No | - | ROHS3 Compliant | - | ||
![]() CRM2512AJW-100ELF Bourns Inc. | 966 |
| Datasheet | 14 Weeks | - | - | 2512 (6432 Metric) | - | - | - | - | - | - | -55°C~155°C | Tape & Reel (TR) | - | CRM-A | 0.248Lx0.122W 6.30mmx3.10mm | ±5% | - | - | Active | 1 (Unlimited) | 2 | - | - | ±200ppm/°C | 10Ohm | - | - | - | Thick Film | - | - | 2W | 300V | - | - | - | - | - | - | CRM2512 | - | - | - | - | - | - | Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding | - | 0.031 0.80mm | - | - | - | - | - | ROHS3 Compliant | AEC-Q200 | ||
![]() CR0402-FX-18R0GLF Bourns Inc. | 898611 |
| Datasheet | 12 Weeks | Tin | Surface Mount | 0402 (1005 Metric) | - | WRAPAROUND | - | - | - | 50V | -55°C~155°C | Tape & Reel (TR) | 2006 | CR0402 | 0.039Lx0.020W 1.00mmx0.50mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±100ppm/°C | 18Ohm | - | - | - | Thick Film | 0.063W 1/16W | - | 62.5mW | - | TR, PAPER, 7 INCH | - | 500μm | RECTANGULAR PACKAGE | FIXED RESISTOR | - | - | Not | 1005 | - | 0402 | - | - | - | - | 0.016 0.40mm | - | - | 356μm | No | - | ROHS3 Compliant | - | ||
![]() PWR5322W5600FE Bourns Inc. | 21 |
| Datasheet | 14 Weeks | - | - | 5322 J-Lead | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | -55°C~155°C | Tape & Reel (TR) | - | PWR5322 | 0.532Lx0.217W 13.50mmx5.50mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | ±20ppm/°C | 560Ohm | Matte Tin (Sn) | - | - | Wirewound | - | - | - | - | TR, 13 INCH | 3W | - | Rectangular | FIXED RESISTOR | - | - | - | - | 3W | - | - | - | Current Sense, Pulse Withstanding | 6.1722mm | 0.243 6.16mm | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() CR0402-FX-2943GLF Bourns Inc. | In Stock | - | Datasheet | 12 Weeks | - | Surface Mount | 0402 (1005 Metric) | - | WRAPAROUND | - | - | - | - | -55°C~155°C | Tape & Reel (TR) | 2006 | CR0402 | 0.039Lx0.020W 1.00mmx0.50mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | ±100ppm/°C | 294kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Thick Film | 0.063W 1/16W | - | - | - | TR, PAPER, 7 INCH | 63mW | 500μm | RECTANGULAR PACKAGE | FIXED RESISTOR | - | - | Not | - | - | - | 50V | - | - | 406.4μm | 0.016 0.40mm | - | - | 356μm | - | - | ROHS3 Compliant | - | ||
![]() CRM2512-FX-2201ELF Bourns Inc. | 748 |
| Datasheet | 14 Weeks | - | Surface Mount | 2512 (6432 Metric) | - | WRAPAROUND | - | - | - | - | -55°C~155°C | Tape & Reel (TR) | 2006 | CRM2512 | 0.248Lx0.122W 6.30mmx3.10mm | ±1% | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±100ppm/°C | 2.2kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Thick Film | - | - | 2W | 300V | TR, PAPER, 7 INCH | 2W | 3.1mm | - | FIXED RESISTOR | - | - | Not | 6432 | 2W | 2512 | - | - | Current Sense | 787.4μm | 0.031 0.80mm | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() PWR263S-35-2500F Bourns Inc. | 120 |
| Datasheet | 7 Weeks | - | - | TO-263-3, D2Pak (2 Leads + Tab), TO-263AB | YES | GULL WING | SURFACE MOUNT | - | - | 250V | -55°C~155°C | Tube | 2015 | PWR263S-35 | 0.398Lx0.409W 10.10mmx10.40mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | - | ±100ppm/°C | 250Ohm | Matte Tin (Sn) | - | - | Thick Film | - | - | 35W | - | - | 35W | 15.39mm | Rectangular | FIXED RESISTOR | - | PWR263S | Not | - | - | - | - | 4140 | Automotive AEC-Q200, Current Sense, Pulse Withstanding | 4.8768mm | 0.192 4.88mm | - | - | - | - | - | ROHS3 Compliant | AEC-Q200 | ||
![]() CR2512-JW-101ELF Bourns Inc. | 5 |
| Datasheet | 12 Weeks | Tin | Surface Mount | 2512 (6432 Metric) | - | WRAPAROUND | - | - | - | 200V | -55°C~155°C | Tape & Reel (TR) | 2006 | CR2512 | 0.248Lx0.122W 6.30mmx3.10mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | - | ±200ppm/°C | 100Ohm | - | - | - | Thick Film | - | - | 1W | - | TR, EMBOSSED PLASTIC, 7 INCH | 1W | - | Rectangular | FIXED RESISTOR | - | - | - | 6332 | 1W | 2512 | - | - | - | 762μm | 0.030 0.75mm | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() CRL2512-FW-1R80ELF Bourns Inc. | In Stock | - | Datasheet | 12 Weeks | Tin | Surface Mount | 2512 (6432 Metric) | - | WRAPAROUND | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2006 | CRL | 0.248Lx0.122W 6.30mmx3.10mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±200ppm/°C | 1.8Ohm | - | - | - | Thick Film | - | - | 1W | - | TR, EMBOSSED PLASTIC, 7 INCH | 1W | - | RECTANGULAR PACKAGE | FIXED RESISTOR | - | CRL2512 | - | 6432 | 1W | 2512 | 1.3416V | - | - | 711.2μm | 0.028 0.70mm | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() CRL2010-FW-R160ELF Bourns Inc. | In Stock | - | Datasheet | 12 Weeks | Tin | Surface Mount | 2010 (5025 Metric) | - | WRAPAROUND | - | - | 38.895546mg | - | -55°C~125°C | Tape & Reel (TR) | 2006 | CRL | 0.197Lx0.098W 5.00mmx2.50mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±200ppm/°C | 160mOhm | - | - | - | Thick Film | 0.5W 1/2W | - | 500mW | - | TR, EMBOSSED PLASTIC, 7 INCH | - | - | RECTANGULAR PACKAGE | FIXED RESISTOR | - | CRL2010 | - | 5025 | 0.5W | 2010 | - | - | - | 600μm | 0.028 0.70mm | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() CR0603-FX-4870ELF Bourns Inc. | 769170 |
| Datasheet | 12 Weeks | Tin | Surface Mount | 0603 (1608 Metric) | - | - | - | 0603 | - | 50V | -55°C~155°C | Tape & Reel (TR) | 2006 | CR0603 | 0.063Lx0.031W 1.60mmx0.80mm | ±1% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | - | ±100ppm/°C | 487Ohms | - | 155°C | -55°C | Thick Film | 0.1W 1/10W | - | 100mW | - | - | 100mW | - | - | - | - | CR0603 | - | 1608 | - | 0603 | - | - | Moisture Resistant | 558.8μm | 0.022 0.55mm | 1.6002mm | 787.4μm | 457μm | No | - | ROHS3 Compliant | - | ||
![]() PWR2615W2701F Bourns Inc. | In Stock | - | Datasheet | 17 Weeks | - | - | 2615 J-Lead | - | - | - | - | - | - | -55°C~275°C | Bulk | 2011 | PWR2615 | 0.260Lx0.154W 6.60mmx3.90mm | ±1% | - | yes | Active | 2 (1 Year) | 2 | - | - | ±20ppm/°C | 2.7kOhm | - | - | - | Wirewound | - | - | - | - | - | 1W | - | - | - | unknown | - | - | - | - | - | - | - | Current Sense, Moisture Resistant, Pulse Withstanding | 3.6068mm | 0.142 3.60mm | - | - | - | - | - | ROHS3 Compliant | - |