- Composition
- Height Seated (Max)
- Moisture Sensitivity Level (MSL)
- Number of Terminations
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Power Rating
- Resistance
- RoHS Status
- Series
Attribute column
Manufacturer
Bourns Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Supplier Device Package | Case Code - in | Case Code - mm | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Product Status | Voltage Rated | Voltage, Rating | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Type | Resistance | Terminal Finish | Composition | Power (Watts) | Subcategory | Power Rating | Voltage - Rated DC | Packing Method | Max Power Dissipation | Technology | Depth | Construction | Resistor Type | Reach Compliance Code | Base Part Number | Military Standard | Termination Style | Case Code (Metric) | Rated Power Dissipation (P) | Case Code (Imperial) | Working Voltage | Failure Rate | Size Code | Product Type | Product | Features | Height | Height Seated (Max) | Length | Width | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CR0603-JW-512ELF Bourns Inc. | 45346 | - | Datasheet | 12 Weeks | Tin | Surface Mount | 0603 (1608 Metric) | - | WRAPAROUND | - | - | - | - | - | - | - | - | - | - | 50V | - | -55°C~155°C | Tape & Reel (TR) | 2006 | CR0603 | 0.063Lx0.031W 1.60mmx0.80mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | - | ±200ppm/°C | - | 5.1kOhm | - | Thick Film | 0.1W 1/10W | - | 100mW | 50V | TR, PAPER, 7 INCH | - | - | 800μm | Rectangular | FIXED RESISTOR | - | - | Not | - | 1608 | 0.1W | 0603 | - | - | - | - | - | Moisture Resistant | 450μm | 0.022 0.55mm | - | - | 457μm | No | - | ROHS3 Compliant | - | ||
![]() CR0805-FX-3833ELF Bourns Inc. | 555 | - | Datasheet | 12 Weeks | Tin | Surface Mount | 0805 (2012 Metric) | - | WRAPAROUND | - | - | - | - | - | - | - | - | - | - | 150V | - | -55°C~155°C | Tape & Reel (TR) | 2006 | CR0805 | 0.079Lx0.049W 2.00mmx1.25mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±100ppm/°C | - | 383kOhm | - | Thick Film | 0.125W 1/8W | - | 125mW | - | TR, PAPER, 7 INCH | 125mW | - | 1.25mm | Rectangular | FIXED RESISTOR | - | - | Not | - | 2012 | - | 0805 | - | - | - | - | - | Moisture Resistant | 609.6μm | 0.024 0.60mm | - | - | 508μm | No | - | ROHS3 Compliant | - | ||
![]() CR0603-JW-332ELF Bourns Inc. | 4526 | - | Datasheet | 12 Weeks | Tin | Surface Mount | 0603 (1608 Metric) | - | WRAPAROUND | - | - | - | - | - | - | - | - | - | - | 50V | - | -55°C~155°C | Tape & Reel (TR) | 2006 | CR0603 | 0.063Lx0.031W 1.60mmx0.80mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | - | ±200ppm/°C | - | 3.3kOhm | - | Thick Film | 0.1W 1/10W | - | 100mW | 50V | TR, PAPER, 7 INCH | - | - | 800μm | Rectangular | FIXED RESISTOR | - | - | Not | - | 1608 | 0.1W | 0603 | - | - | - | - | - | Moisture Resistant | 450μm | 0.022 0.55mm | - | - | 457μm | No | - | ROHS3 Compliant | - | ||
![]() CR0603-FX-5902ELF Bourns Inc. | 1447 | - | Datasheet | 12 Weeks | Tin | Surface Mount | 0603 (1608 Metric) | - | WRAPAROUND | - | - | - | - | - | - | - | - | - | - | 50V | - | -55°C~155°C | Tape & Reel (TR) | 2006 | CR0603 | 0.063Lx0.031W 1.60mmx0.80mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±100ppm/°C | - | 59kOhm | - | Thick Film | 0.1W 1/10W | - | 100mW | - | TR, PAPER, 7 INCH | 100mW | - | 800μm | Rectangular | FIXED RESISTOR | - | - | Not | - | 1608 | 0.1W | 0603 | - | - | - | - | - | Moisture Resistant | 558.8μm | 0.022 0.55mm | - | - | 457μm | No | - | ROHS3 Compliant | - | ||
![]() PWR263S-35-2000J Bourns Inc. | In Stock | - | Datasheet | 7 Weeks | - | - | TO-263-3, D2Pak (2 Leads + Tab), TO-263AB | YES | GULL WING | SURFACE MOUNT | - | - | - | - | - | - | - | - | - | - | - | -55°C~155°C | Tube | - | PWR263S-35 | 0.398Lx0.409W 10.10mmx10.40mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | ±100ppm/°C | - | 200Ohm | Matte Tin (Sn) | Thick Film | - | - | - | - | - | 35W | - | - | Rectangular | FIXED RESISTOR | - | PWR263S | - | - | - | - | - | - | - | 4140 | - | - | Automotive AEC-Q200, Current Sense, Pulse Withstanding | 4.8768mm | 0.192 4.88mm | - | - | - | - | - | ROHS3 Compliant | AEC-Q200 | ||
![]() CR1206-FX-2200ELF Bourns Inc. | 839615 |
| Datasheet | 12 Weeks | Tin | Surface Mount | 1206 (3216 Metric) | - | WRAPAROUND | - | - | - | - | - | - | - | - | - | - | 200V | - | -55°C~155°C | Tape & Reel (TR) | 2006 | CR1206 | 0.126Lx0.063W 3.20mmx1.60mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | - | ±100ppm/°C | - | 220Ohm | - | Thick Film | 0.25W 1/4W | - | 250mW | 200V | TR, PAPER, 7 INCH | 250mW | - | 1.6mm | Rectangular | FIXED RESISTOR | - | - | Not | - | 3216 | - | 1206 | - | - | - | - | - | Moisture Resistant | 762μm | 0.030 0.75mm | - | - | 610μm | No | No SVHC | ROHS3 Compliant | - | ||
![]() CR0402-JW-332GLF Bourns Inc. | 89 | - | Datasheet | 12 Weeks | Tin | Surface Mount | 0402 (1005 Metric) | - | WRAPAROUND | - | - | - | - | - | - | - | - | - | - | 50V | - | -55°C~155°C | Tape & Reel (TR) | 2006 | CR0402 | 0.039Lx0.020W 1.00mmx0.50mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±200ppm/°C | - | 3.3kOhm | - | Thick Film | 0.063W 1/16W | - | 62.5mW | - | TR, PAPER, 7 INCH | - | - | 500μm | RECTANGULAR PACKAGE | FIXED RESISTOR | - | - | Not | - | 1005 | - | 0402 | - | - | - | - | - | - | 350μm | 0.016 0.40mm | - | - | 356μm | No | - | ROHS3 Compliant | - | ||
![]() PWR263S-35-3300F Bourns Inc. | 30 | - | Datasheet | 7 Weeks | - | - | TO-263-3, D2Pak (2 Leads + Tab), TO-263AB | YES | GULL WING | SURFACE MOUNT | - | - | - | - | - | - | - | - | - | 250V | - | -55°C~155°C | Tube | 2011 | PWR263S-35 | 0.398Lx0.409W 10.10mmx10.40mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±100ppm/°C | - | 330Ohm | Matte Tin (Sn) | Thick Film | - | - | 35W | 250V | - | 35W | - | 4.5mm | Rectangular | FIXED RESISTOR | - | PWR263S | - | - | - | - | - | - | - | 4140 | - | - | Automotive AEC-Q200, Current Sense, Pulse Withstanding | 10.4mm | 0.192 4.88mm | - | - | - | No | No SVHC | ROHS3 Compliant | AEC-Q200 | ||
![]() CR1206-FX-1203ELF Bourns Inc. | 37480 | - | Datasheet | 12 Weeks | Tin | Surface Mount | 1206 (3216 Metric) | - | WRAPAROUND | - | - | - | - | - | - | - | - | - | - | 200V | - | -55°C~155°C | Tape & Reel (TR) | 2006 | CR1206 | 0.126Lx0.063W 3.20mmx1.60mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±100ppm/°C | - | 120kOhm | - | Thick Film | 0.25W 1/4W | - | 250mW | - | TR, PAPER, 7 INCH | 250mW | - | 1.6mm | Rectangular | FIXED RESISTOR | - | - | Not | - | 3216 | - | 1206 | - | - | - | - | - | Moisture Resistant | 762μm | 0.030 0.75mm | - | - | 610μm | No | - | ROHS3 Compliant | - | ||
![]() CR0402-FX-4020GLF Bourns Inc. | 449567 |
| Datasheet | 12 Weeks | Tin | Surface Mount | 0402 (1005 Metric) | - | WRAPAROUND | - | - | - | - | - | - | - | - | - | - | 50V | - | -55°C~155°C | Tape & Reel (TR) | 2006 | CR0402 | 0.039Lx0.020W 1.00mmx0.50mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±100ppm/°C | - | 402Ohm | - | Thick Film | 0.063W 1/16W | - | 62.5mW | - | TR, PAPER, 7 INCH | 63mW | - | - | RECTANGULAR PACKAGE | FIXED RESISTOR | - | - | - | - | 1005 | - | 0402 | - | - | - | - | - | - | 406.4μm | 0.016 0.40mm | - | - | 356μm | No | - | ROHS3 Compliant | - | ||
![]() CR0805-FX-4870ELF Bourns Inc. | 986572 |
| Datasheet | 12 Weeks | Tin | Surface Mount | 0805 (2012 Metric) | - | WRAPAROUND | - | - | - | - | - | - | - | - | - | - | 150V | - | -55°C~155°C | Tape & Reel (TR) | 2006 | CR0805 | 0.079Lx0.049W 2.00mmx1.25mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±100ppm/°C | - | 487Ohm | - | Thick Film | 0.125W 1/8W | - | 125mW | - | TR, PAPER, 7 INCH | - | - | 1.25mm | Rectangular | FIXED RESISTOR | - | - | Not | - | 2012 | - | 0805 | - | - | - | - | - | Moisture Resistant | 500μm | 0.024 0.60mm | - | - | 508μm | No | - | ROHS3 Compliant | - | ||
![]() PWR263S-35-1303J Bourns Inc. | 6062072 | - | Datasheet | 7 Weeks | - | - | TO-263-3, D2Pak (2 Leads + Tab), TO-263AB | YES | GULL WING | SURFACE MOUNT | - | - | - | - | - | - | - | - | - | 250V | - | -55°C~155°C | Tube | 2011 | PWR263S-35 | 0.398Lx0.409W 10.10mmx10.40mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±100ppm/°C | - | 130kOhm | Matte Tin (Sn) | Thick Film | - | - | 35W | 250V | - | 35W | - | 4.5mm | Rectangular | FIXED RESISTOR | - | PWR263S | - | - | - | - | - | - | - | 4140 | - | - | Automotive AEC-Q200, Current Sense, Pulse Withstanding | 10.4mm | 0.192 4.88mm | - | - | - | No | No SVHC | ROHS3 Compliant | AEC-Q200 | ||
![]() PWR5322WR250JE Bourns Inc. | 1210 | - | Datasheet | 14 Weeks | - | Surface Mount | 5322 J-Lead | - | WRAPAROUND | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~155°C | Tape & Reel (TR) | 2012 | PWR5322 | 0.532Lx0.217W 13.50mmx5.50mm | ±5% | - | - | Active | 1 (Unlimited) | 2 | - | - | ±90ppm/°C | - | 250mOhm | - | Wirewound | - | - | 3W | - | TR, 13 INCH | 3W | - | - | - | FIXED RESISTOR | unknown | - | - | - | - | 3W | - | 0.866V | - | - | - | - | Current Sense, Pulse Withstanding | 6.1722mm | 0.243 6.16mm | - | - | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() PWR163S-25-R100F Bourns Inc. | 163 | - | Datasheet | 6 Weeks | - | - | TO-252-3, DPak (2 Leads + Tab), SC-63 | YES | GULL WING | SURFACE MOUNT | - | - | - | - | - | - | - | - | - | 250V | - | -55°C~155°C | Tube | 2012 | PWR163 | 0.320Lx0.324W 8.13mmx8.22mm | ±1% | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | - | ±100ppm/°C | - | 100mOhm | Tin (Sn) | Thick Film | - | - | 25W | 250V | - | - | - | 12.29mm | Rectangular | FIXED RESISTOR | - | PWR163S | Not | - | - | - | - | - | - | - | - | - | Automotive AEC-Q200, Current Sense, Pulse Withstanding | 2.79mm | 0.125 3.17mm | - | - | - | - | No SVHC | ROHS3 Compliant | AEC-Q200 | ||
![]() CR0402-FX-4702GLF Bourns Inc. | 4096 | - | Datasheet | 12 Weeks | Tin | Surface Mount | 0402 (1005 Metric) | - | WRAPAROUND | - | - | - | - | - | - | - | - | - | - | 50V | - | -55°C~155°C | Cut Tape (CT) | 2006 | CR0402 | 0.039Lx0.020W 1.00mmx0.50mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±100ppm/°C | - | 47kOhm | - | Thick Film | 0.063W 1/16W | - | 62.5mW | 50V | TR, PAPER, 7 INCH | 63mW | - | 500μm | RECTANGULAR PACKAGE | FIXED RESISTOR | - | - | Not | - | 1005 | - | 0402 | - | - | - | - | - | - | 406.4μm | 0.016 0.40mm | - | - | 356μm | No | No SVHC | ROHS3 Compliant | - | ||
![]() CR1206-FX-1301ELF Bourns Inc. | 6808 | - | Datasheet | 12 Weeks | Tin | Surface Mount | 1206 (3216 Metric) | - | WRAPAROUND | - | - | - | - | - | - | - | - | - | - | 200V | - | -55°C~155°C | Tape & Reel (TR) | 2006 | CR1206 | 0.126Lx0.063W 3.20mmx1.60mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±100ppm/°C | - | 1.3kOhm | - | Thick Film | 0.25W 1/4W | - | 250mW | - | TR, PAPER, 7 INCH | - | - | 1.6mm | Rectangular | FIXED RESISTOR | - | - | Not | - | 3216 | - | 1206 | - | - | - | - | - | Moisture Resistant | 600μm | 0.030 0.75mm | - | - | 610μm | No | - | ROHS3 Compliant | - | ||
![]() CR0805-FX-3001ELF Bourns Inc. | 890 | - | Datasheet | 12 Weeks | Tin | Surface Mount | 0805 (2012 Metric) | - | WRAPAROUND | - | - | - | - | - | - | - | - | - | - | 150V | - | -55°C~155°C | Tape & Reel (TR) | 2006 | CR0805 | 0.079Lx0.049W 2.00mmx1.25mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±100ppm/°C | - | 3kOhm | - | Thick Film | 0.125W 1/8W | - | 125mW | - | TR, PAPER, 7 INCH | 125mW | - | 1.25mm | Rectangular | FIXED RESISTOR | - | - | Not | - | 2012 | - | 0805 | - | - | - | - | - | Moisture Resistant | 609.6μm | 0.024 0.60mm | - | - | 508μm | No | - | ROHS3 Compliant | - | ||
![]() CR0402-FX-20R0GLF Bourns Inc. | 965004 |
| Datasheet | 12 Weeks | Tin | Surface Mount | 0402 (1005 Metric) | - | WRAPAROUND | - | - | - | - | - | - | - | - | - | - | 50V | - | -55°C~155°C | Tape & Reel (TR) | 2006 | CR0402 | 0.039Lx0.020W 1.00mmx0.50mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±100ppm/°C | - | 20Ohm | - | Thick Film | 0.063W 1/16W | - | 62.5mW | - | TR, PAPER, 7 INCH | - | - | 500μm | RECTANGULAR PACKAGE | FIXED RESISTOR | - | - | Not | - | 1005 | - | 0402 | - | - | - | - | - | - | 350μm | 0.016 0.40mm | - | - | 356μm | No | - | ROHS3 Compliant | - | ||
![]() CRT0402-DZ-1003GLF Bourns Inc. | 18 | - | - | - | - | - | 0402 (1005 Metric) | - | - | - | 0402 | 0402 | 1005 | + 155 C | Bourns Inc. | - 55 C | PCB Mount | Tape & Reel (TR) | Active | - | 25 V | -55°C ~ 155°C | - | - | CRT | 0.039" L x 0.020" W (1.00mm x 0.50mm) | ±0.5% | - | - | - | - | 2 | - | - | ±50ppm/°C | Precision Thin Film Precision Resistors | 100 kOhms | - | Thin Film | 0.063W, 1/16W | Resistors | 62.5 mW (1/16 W) | - | - | - | Thin Film | - | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | Thin Film Resistors | Precision Resistors Thin Film SMD | Current Sense | 0.3 mm | 0.014" (0.35mm) | 1 mm | 0.5 mm | - | - | - | - | - | ||
![]() PWR163S-25-R750FE Bourns Inc. | In Stock | - | Datasheet | 7 Weeks | Tin | - | TO-252-3, DPak (2 Leads + Tab), SC-63 | YES | GULL WING | SURFACE MOUNT | - | - | - | - | - | - | - | - | - | - | - | -55°C~155°C | Tape & Reel (TR) | 2012 | PWR163 | 0.320Lx0.324W 8.13mmx8.22mm | ±1% | e3 | - | Active | 1 (Unlimited) | 2 | - | - | ±100ppm/°C | - | 750mOhm | - | Thick Film | - | - | 25W | - | TR | 25W | - | - | Rectangular | FIXED RESISTOR | - | PWR163S | - | - | - | - | - | - | - | - | - | - | Automotive AEC-Q200, Current Sense, Pulse Withstanding | 2.794mm | 0.125 3.17mm | - | - | - | No | - | ROHS3 Compliant | AEC-Q200 |