- Composition
- Height Seated (Max)
- Moisture Sensitivity Level (MSL)
- Number of Terminations
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Power Rating
- Resistance
- RoHS Status
- Series
Attribute column
Manufacturer
Bourns Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Supplier Device Package | Weight | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Power (Watts) | Power Rating | Voltage - Rated DC | Packing Method | Max Power Dissipation | Depth | Construction | Resistor Type | Reach Compliance Code | Base Part Number | Military Standard | Case Code (Metric) | Rated Power Dissipation (P) | Case Code (Imperial) | Working Voltage | Size Code | Features | Height | Height Seated (Max) | Length | Width | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PWR163S-25-R400FE Bourns Inc. | 39 | - | Datasheet | 7 Weeks | - | - | TO-252-3, DPak (2 Leads + Tab), SC-63 | YES | GULL WING | SURFACE MOUNT | - | - | - | - | -55°C~155°C | Tape & Reel (TR) | 2015 | PWR163 | 0.320Lx0.324W 8.13mmx8.22mm | ±1% | e3 | - | Active | 1 (Unlimited) | 2 | - | - | ±100ppm/°C | 400mOhm | Tin (Sn) | - | - | Thick Film | - | 25W | - | TR | 25W | - | Rectangular | FIXED RESISTOR | - | PWR163S | - | - | - | - | - | - | Automotive AEC-Q200, Current Sense, Pulse Withstanding | 2.794mm | 0.125 3.17mm | - | - | - | - | - | ROHS3 Compliant | AEC-Q200 | ||
![]() CR0603-FX-6652ELF Bourns Inc. | 594 | - | Datasheet | 12 Weeks | Tin | Surface Mount | 0603 (1608 Metric) | - | WRAPAROUND | - | - | - | - | 50V | -55°C~155°C | Tape & Reel (TR) | 2006 | CR0603 | 0.063Lx0.031W 1.60mmx0.80mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±100ppm/°C | 66.5kOhm | - | - | - | Thick Film | 0.1W 1/10W | 100mW | - | TR, PAPER, 7 INCH | 100mW | - | Rectangular | FIXED RESISTOR | - | - | - | 1608 | 0.1W | 0603 | - | - | Moisture Resistant | 558.8μm | 0.022 0.55mm | - | - | 457μm | No | - | ROHS3 Compliant | - | ||
![]() CR1206-FX-47R0ELF Bourns Inc. | 695588 |
| Datasheet | 12 Weeks | Tin | Surface Mount | 1206 (3216 Metric) | - | WRAPAROUND | - | - | - | - | 200V | -55°C~155°C | Tape & Reel (TR) | 2006 | CR1206 | 0.126Lx0.063W 3.20mmx1.60mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±100ppm/°C | 47Ohm | - | - | - | Thick Film | 0.25W 1/4W | 250mW | 200V | TR, PAPER, 7 INCH | 250mW | 1.6mm | Rectangular | FIXED RESISTOR | - | - | Not | 3216 | - | 1206 | - | - | Moisture Resistant | 762μm | 0.030 0.75mm | - | - | 610μm | No | - | ROHS3 Compliant | - | ||
![]() CR0402-J/-9R1GLF Bourns Inc. | 887383 |
| Datasheet | 12 Weeks | Tin | Surface Mount | 0402 (1005 Metric) | - | WRAPAROUND | - | - | - | 652.039032μg | 50V | -55°C~155°C | Tape & Reel (TR) | 2006 | CR0402 | 0.039Lx0.020W 1.00mmx0.50mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | -250/ +500ppm/°C | 9.1Ohm | - | - | - | Thick Film | 0.063W 1/16W | 62.5mW | - | TR, PAPER, 7 INCH | 63mW | 500μm | RECTANGULAR PACKAGE | FIXED RESISTOR | - | - | Not | 1005 | - | 0402 | - | - | - | 350μm | 0.016 0.40mm | - | - | 356μm | No | - | ROHS3 Compliant | - | ||
![]() CR1206-FX-2321ELF Bourns Inc. | 482 | - | Datasheet | 12 Weeks | Tin | Surface Mount | 1206 (3216 Metric) | - | WRAPAROUND | - | - | - | - | 200V | -55°C~155°C | Tape & Reel (TR) | 2006 | CR1206 | 0.126Lx0.063W 3.20mmx1.60mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | - | ±100ppm/°C | 2.32kOhm | - | - | - | Thick Film | 0.25W 1/4W | 250mW | - | TR, PAPER, 7 INCH | 250mW | 1.6mm | Rectangular | FIXED RESISTOR | - | - | Not | 3216 | - | 1206 | - | - | Moisture Resistant | 762μm | 0.030 0.75mm | - | - | 610μm | No | - | ROHS3 Compliant | - | ||
![]() CR1206-FX-2803ELF Bourns Inc. | 4442 | - | Datasheet | 12 Weeks | Tin | Surface Mount | 1206 (3216 Metric) | - | WRAPAROUND | - | - | - | - | 200V | -55°C~155°C | Tape & Reel (TR) | 2006 | CR1206 | 0.126Lx0.063W 3.20mmx1.60mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±100ppm/°C | 280kOhm | - | - | - | Thick Film | 0.25W 1/4W | 250mW | - | TR, PAPER, 7 INCH | 250mW | - | Rectangular | FIXED RESISTOR | - | - | - | 3216 | - | 1206 | - | - | Moisture Resistant | 762μm | 0.030 0.75mm | - | - | 610μm | No | - | ROHS3 Compliant | - | ||
![]() PWR263S-35-2200J Bourns Inc. | In Stock | - | Datasheet | 7 Weeks | - | - | TO-263-3, D2Pak (2 Leads + Tab), TO-263AB | - | - | - | - | D2PAK | - | - | -55°C~155°C | Tube | - | PWR263S-35 | 0.398Lx0.409W 10.10mmx10.40mm | ±5% | - | - | Active | 1 (Unlimited) | 2 | - | - | ±100ppm/°C | 220Ohms | - | 155°C | -55°C | Thick Film | 35W | - | - | - | 35W | - | - | - | - | PWR263S | - | - | - | - | - | - | Automotive AEC-Q200, Current Sense, Pulse Withstanding | 4.8768mm | 0.192 4.88mm | 10.1092mm | 10.3886mm | - | - | - | ROHS3 Compliant | AEC-Q200 | ||
![]() PWR163S-25-1R00J Bourns Inc. | In Stock | - | Datasheet | 6 Weeks | - | Surface Mount | TO-252-3, DPak (2 Leads + Tab), SC-63 | - | GULL WING | - | - | - | - | 250V | -55°C~155°C | Tube | 2012 | PWR163 | 0.320Lx0.324W 8.13mmx8.22mm | ±5% | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±100ppm/°C | 1Ohm | Tin (Sn) | - | - | Thick Film | - | 25W | 250V | - | 25W | 12.29mm | Rectangular | FIXED RESISTOR | - | PWR163S | Not | - | - | - | - | - | Automotive AEC-Q200, Current Sense, Pulse Withstanding | 2.794mm | 0.125 3.17mm | - | - | - | - | No SVHC | ROHS3 Compliant | AEC-Q200 | ||
![]() CRL1206-FW-R270ELF Bourns Inc. | 4509 | - | Datasheet | 12 Weeks | Tin | Surface Mount | 1206 (3216 Metric) | - | WRAPAROUND | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2006 | CRL | 0.126Lx0.063W 3.20mmx1.60mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±200ppm/°C | 270mOhm | - | - | - | Thick Film | 0.25W 1/4W | 250mW | - | TR, PAPER, 7 INCH | - | 1.6mm | RECTANGULAR PACKAGE | FIXED RESISTOR | - | CRL1206 | Not | 3216 | - | 1206 | - | - | - | 600μm | 0.028 0.70mm | - | - | - | No | No SVHC | ROHS3 Compliant | - | ||
![]() CRM2512-FX-R150ELF Bourns Inc. | 10567 | - | Datasheet | 14 Weeks | - | - | 2512 (6432 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | - | -55°C~155°C | Tape & Reel (TR) | 2009 | CRM2512 | 0.248Lx0.122W 6.30mmx3.10mm | ±1% | e3 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | ±100ppm/°C | 150mOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Thick Film | - | 2W | - | TR, PAPER, 7 INCH | 2W | - | - | FIXED RESISTOR | - | - | - | 6432 | 2W | 2512 | 1.349V | - | Current Sense | 787.4μm | 0.031 0.80mm | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() CR1206-FX-2432ELF Bourns Inc. | 53935 | - | Datasheet | 12 Weeks | Tin | Surface Mount | 1206 (3216 Metric) | - | WRAPAROUND | - | - | - | - | 200V | -55°C~155°C | Tape & Reel (TR) | 2006 | CR1206 | 0.126Lx0.063W 3.20mmx1.60mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±100ppm/°C | 24.3kOhm | - | - | - | Thick Film | 0.25W 1/4W | 250mW | - | TR, PAPER, 7 INCH | 250mW | 1.6mm | Rectangular | FIXED RESISTOR | - | - | Not | 3216 | - | 1206 | - | - | Moisture Resistant | 762μm | 0.030 0.75mm | - | - | 610μm | No | - | ROHS3 Compliant | - | ||
![]() PWR263S-20-3301J Bourns Inc. | 24 | - | Datasheet | 6 Weeks | Copper, Tin | - | TO-263-3, D2Pak (2 Leads + Tab), TO-263AB | YES | GULL WING | SURFACE MOUNT | - | - | - | 250V | -55°C~155°C | Tube | 2009 | PWR263S-20 | 0.398Lx0.409W 10.10mmx10.40mm | ±5% | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±100ppm/°C | 3.3kOhm | Matte Tin (Sn) | - | - | Thick Film | - | 20W | 250V | - | 20W | 15.39mm | Rectangular | FIXED RESISTOR | - | PWR263S | - | - | - | - | - | 4140 | Automotive AEC-Q200, Current Sense, Pulse Withstanding | 4.8768mm | 0.192 4.88mm | - | - | - | No | No SVHC | ROHS3 Compliant | AEC-Q200 | ||
![]() PWR263S-35-1002F Bourns Inc. | 48 | - | Datasheet | 7 Weeks | - | - | TO-263-3, D2Pak (2 Leads + Tab), TO-263AB | YES | GULL WING | SURFACE MOUNT | - | - | - | 250V | -55°C~155°C | Tube | 2011 | PWR263S-35 | 0.398Lx0.409W 10.10mmx10.40mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±100ppm/°C | 10kOhm | Matte Tin (Sn) | - | - | Thick Film | - | 35W | 250V | - | 35W | 4.5mm | Rectangular | FIXED RESISTOR | - | PWR263S | - | - | - | - | - | 4140 | Automotive AEC-Q200, Current Sense, Pulse Withstanding | 4.8768mm | 0.192 4.88mm | - | - | - | No | No SVHC | ROHS3 Compliant | AEC-Q200 | ||
![]() CRM2512-JW-104ELF Bourns Inc. | 24 | - | Datasheet | 14 Weeks | Tin | Surface Mount | 2512 (6432 Metric) | - | - | - | 2 | 2512 | - | 600V | -55°C~155°C | Tape & Reel (TR) | 2006 | CRM2512 | 0.248Lx0.122W 6.30mmx3.10mm | ±5% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | - | ±200ppm/°C | 100kOhms | - | 155°C | -55°C | Thick Film | 2W | 2W | 600V | - | 2W | 3.1mm | - | - | - | CRM2512 | Not | 6432 | - | 2512 | - | - | Current Sense | 787.4μm | 0.031 0.80mm | 6.3mm | 3.0988mm | - | No | No SVHC | ROHS3 Compliant | - | ||
![]() CST0612-FC-R00075E Bourns Inc. | 3677 | - | Datasheet | 16 Weeks | - | Surface Mount | Nonstandard | - | WRAPAROUND | - | - | - | - | - | -55°C~170°C | Tape & Reel (TR) | 2015 | CST | 0.120Lx0.065W 3.05mmx1.65mm | ±1% | - | yes | Active | 1 (Unlimited) | 4 | Solder | - | ±200ppm/°C | 750μOhm | - | - | - | Metal Element | - | 1W | - | TR, EMBOSSED, 7 INCH | 1W | 1.65mm | Rectangular | FIXED RESISTOR | unknown | CST0612 | - | 1632 | 1W | 0612 | - | - | Automotive AEC-Q200, Current Sense, Moisture Resistant | 838.2μm | 0.033 0.85mm | - | - | - | - | No SVHC | ROHS3 Compliant | AEC-Q200 | ||
![]() PWR163S-25-5R00FE Bourns Inc. | 89 | - | Datasheet | 7 Weeks | - | - | TO-252-3, DPak (2 Leads + Tab), SC-63 | YES | GULL WING | SURFACE MOUNT | - | - | - | - | -55°C~155°C | Tape & Reel (TR) | 2015 | PWR163 | 0.320Lx0.324W 8.13mmx8.22mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | - | - | ±100ppm/°C | 5Ohm | Tin (Sn) | - | - | Thick Film | - | 25W | - | TR | 25W | - | Rectangular | FIXED RESISTOR | - | PWR163S | - | - | - | - | - | - | Automotive AEC-Q200, Current Sense, Pulse Withstanding | 2.794mm | 0.125 3.17mm | - | - | - | - | - | ROHS3 Compliant | AEC-Q200 | ||
![]() CRL2010-FW-5R10ELF Bourns Inc. | In Stock | - | Datasheet | 12 Weeks | Tin | Surface Mount | 2010 (5025 Metric) | - | WRAPAROUND | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2006 | CRL | 0.197Lx0.098W 5.00mmx2.50mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±200ppm/°C | 5.1Ohm | - | - | - | Thick Film | 0.5W 1/2W | 500mW | - | TR, EMBOSSED PLASTIC, 7 INCH | 500mW | - | RECTANGULAR PACKAGE | FIXED RESISTOR | - | CRL2010 | - | 5025 | 0.5W | 2010 | 1.5969V | - | - | 711.2μm | 0.028 0.70mm | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() CR0402-FX-5600GLF Bourns Inc. | 940890 |
| Datasheet | 12 Weeks | Tin | Surface Mount | 0402 (1005 Metric) | - | WRAPAROUND | - | - | - | - | 50V | -55°C~155°C | Tape & Reel (TR) | 2006 | CR0402 | 0.039Lx0.020W 1.00mmx0.50mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±100ppm/°C | 560Ohm | - | - | - | Thick Film | 0.063W 1/16W | 62.5mW | - | TR, PAPER, 7 INCH | 63mW | 500μm | RECTANGULAR PACKAGE | FIXED RESISTOR | - | - | Not | 1005 | - | 0402 | - | - | - | 406.4μm | 0.016 0.40mm | - | - | 356μm | No | - | ROHS3 Compliant | - | ||
![]() CR0805-FX-24R9ELF Bourns Inc. | 802772 |
| Datasheet | 12 Weeks | Tin | Surface Mount | 0805 (2012 Metric) | - | WRAPAROUND | - | - | - | - | 150V | -55°C~155°C | Tape & Reel (TR) | 2006 | CR0805 | 0.079Lx0.049W 2.00mmx1.25mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±100ppm/°C | 24.9Ohm | - | - | - | Thick Film | 0.125W 1/8W | 125mW | - | TR, PAPER, 7 INCH | 125mW | 1.25mm | Rectangular | FIXED RESISTOR | - | - | Not | 2012 | - | 0805 | - | - | Moisture Resistant | 609.6μm | 0.024 0.60mm | - | - | 508μm | No | - | ROHS3 Compliant | - | ||
![]() PWR263S-35-5001F Bourns Inc. | 39 | - | Datasheet | 7 Weeks | - | - | TO-263-3, D2Pak (2 Leads + Tab), TO-263AB | YES | GULL WING | SURFACE MOUNT | - | - | - | - | -55°C~155°C | Tube | 2015 | PWR263S-35 | 0.398Lx0.409W 10.10mmx10.40mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | - | - | ±100ppm/°C | 5kOhm | Matte Tin (Sn) | - | - | Thick Film | - | - | - | - | 35W | - | Rectangular | FIXED RESISTOR | - | PWR263S | - | - | - | - | - | 4140 | Automotive AEC-Q200, Current Sense, Pulse Withstanding | 4.8768mm | 0.192 4.88mm | - | - | - | - | - | ROHS3 Compliant | AEC-Q200 |