- Composition
- Height Seated (Max)
- Moisture Sensitivity Level (MSL)
- Number of Terminations
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Power Rating
- Resistance
- RoHS Status
- Series
Attribute column
Manufacturer
Bourns Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Weight | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Composition | Power (Watts) | Additional Feature | Power Rating | Voltage - Rated DC | Packing Method | Max Power Dissipation | Depth | Construction | Resistor Type | Base Part Number | Military Standard | Case Code (Metric) | Rated Power Dissipation (P) | Case Code (Imperial) | Working Voltage | Size Code | Features | Height | Height Seated (Max) | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CR0603-FX-8871ELF Bourns Inc. | 275 | - | Datasheet | 12 Weeks | Tin | Surface Mount | 0603 (1608 Metric) | - | WRAPAROUND | - | - | - | 50V | -55°C~155°C | Tape & Reel (TR) | 2006 | CR0603 | 0.063Lx0.031W 1.60mmx0.80mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±100ppm/°C | 8.87kOhm | - | Thick Film | 0.1W 1/10W | - | 100mW | - | TR, PAPER, 7 INCH | - | - | Rectangular | FIXED RESISTOR | - | - | 1608 | 0.1W | 0603 | - | - | Moisture Resistant | 450μm | 0.022 0.55mm | 457μm | No | - | ROHS3 Compliant | - | ||
![]() CRL0603-FW-R100ELF Bourns Inc. | 385 | - | Datasheet | 12 Weeks | Tin | Surface Mount | 0603 (1608 Metric) | - | WRAPAROUND | - | - | - | - | -55°C~125°C | Cut Tape (CT) | 2006 | CRL | 0.063Lx0.031W 1.60mmx0.80mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±200ppm/°C | 100mOhm | - | Thick Film | 0.1W 1/10W | - | 100mW | - | TR, PAPER, 7 INCH | 100mW | 800μm | RECTANGULAR PACKAGE | FIXED RESISTOR | CRL0603 | Not | 1608 | 0.1W | 0603 | 0.1V | - | - | 450μm | 0.022 0.55mm | - | No | No SVHC | ROHS3 Compliant | - | ||
![]() CR0402-JW-680GLF Bourns Inc. | 575679 |
| Datasheet | 12 Weeks | Tin | Surface Mount | 0402 (1005 Metric) | - | WRAPAROUND | - | - | - | 50V | -55°C~155°C | Tape & Reel (TR) | 2006 | CR0402 | 0.039Lx0.020W 1.00mmx0.50mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | - | ±200ppm/°C | 68Ohm | - | Thick Film | 0.063W 1/16W | - | 62.5mW | - | TR, PAPER, 7 INCH | - | 500μm | RECTANGULAR PACKAGE | FIXED RESISTOR | - | Not | 1005 | - | 0402 | - | - | - | - | 0.016 0.40mm | 356μm | No | - | ROHS3 Compliant | - | ||
![]() CR0603-FX-3013ELF Bourns Inc. | 164850 | - | Datasheet | 12 Weeks | Tin | Surface Mount | 0603 (1608 Metric) | - | WRAPAROUND | - | - | - | 50V | -55°C~155°C | Tape & Reel (TR) | 2006 | CR0603 | 0.063Lx0.031W 1.60mmx0.80mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±100ppm/°C | 301kOhm | - | Thick Film | 0.1W 1/10W | - | 100mW | 50V | TR, PAPER, 7 INCH | 100mW | - | Rectangular | FIXED RESISTOR | - | - | 1608 | 0.1W | 0603 | - | - | Moisture Resistant | 558.8μm | 0.022 0.55mm | 457μm | No | - | ROHS3 Compliant | - | ||
![]() CR0603-FX-6342ELF Bourns Inc. | 34 | - | Datasheet | 12 Weeks | Tin | Surface Mount | 0603 (1608 Metric) | - | WRAPAROUND | - | - | - | 50V | -55°C~155°C | Tape & Reel (TR) | 2006 | CR0603 | 0.063Lx0.031W 1.60mmx0.80mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±100ppm/°C | 63.4kOhm | - | Thick Film | 0.1W 1/10W | - | 100mW | - | TR, PAPER, 7 INCH | 100mW | 800μm | Rectangular | FIXED RESISTOR | - | Not | 1608 | 0.1W | 0603 | - | - | Moisture Resistant | 558.8μm | 0.022 0.55mm | 457μm | No | - | ROHS3 Compliant | - | ||
![]() CR0603-FX-2611ELF Bourns Inc. | 27537 | - | Datasheet | 12 Weeks | Tin | Surface Mount | 0603 (1608 Metric) | - | WRAPAROUND | - | - | - | 50V | -55°C~155°C | Tape & Reel (TR) | 2006 | CR0603 | 0.063Lx0.031W 1.60mmx0.80mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±100ppm/°C | 2.61kOhm | - | Thick Film | 0.1W 1/10W | - | 100mW | - | TR, PAPER, 7 INCH | 100mW | - | Rectangular | FIXED RESISTOR | - | - | 1608 | 0.1W | 0603 | - | - | Moisture Resistant | 558.8μm | 0.022 0.55mm | 457μm | No | - | ROHS3 Compliant | - | ||
![]() CR0805-FX-2213ELF Bourns Inc. | 11600 | - | Datasheet | 12 Weeks | Tin | Surface Mount | 0805 (2012 Metric) | - | WRAPAROUND | - | - | - | 150V | -55°C~155°C | Tape & Reel (TR) | 2006 | CR0805 | 0.079Lx0.049W 2.00mmx1.25mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | - | ±100ppm/°C | 221kOhm | - | Thick Film | 0.125W 1/8W | - | 125mW | - | TR, PAPER, 7 INCH | - | 1.25mm | Rectangular | FIXED RESISTOR | - | Not | 2012 | - | 0805 | - | - | Moisture Resistant | 500μm | 0.024 0.60mm | 508μm | No | - | ROHS3 Compliant | - | ||
![]() CR1206-FX-1651ELF Bourns Inc. | 1607 | - | Datasheet | 12 Weeks | Tin | Surface Mount | 1206 (3216 Metric) | - | WRAPAROUND | - | - | - | 200V | -55°C~155°C | Tape & Reel (TR) | 2006 | CR1206 | 0.126Lx0.063W 3.20mmx1.60mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±100ppm/°C | 1.65kOhm | - | Thick Film | 0.25W 1/4W | - | 250mW | - | TR, PAPER, 7 INCH | 250mW | 1.6mm | Rectangular | FIXED RESISTOR | - | Not | 3216 | - | 1206 | - | - | Moisture Resistant | 762μm | 0.030 0.75mm | 610μm | No | - | ROHS3 Compliant | - | ||
![]() CRF2512-FZ-R020ELF Bourns Inc. | 3626 | - | Datasheet | 12 Weeks | Tin | Surface Mount | 2512 (6432 Metric) | - | WRAPAROUND | - | - | 40.511469mg | - | -55°C~170°C | Cut Tape (CT) | 2006 | CRF | 0.252Lx0.126W 6.40mmx3.20mm | ±1% | e2 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | - | ±50ppm/°C | 20mOhm | - | Metal Element | - | PRECISION | 1W | - | TR, EMBOSSED, 7 INCH | 1W | 3.2mm | Rectangular | FIXED RESISTOR | CRF2512 | Not | 6432 | 1W | 2512 | 0.1414V | - | Automotive AEC-Q200, Current Sense, Moisture Resistant | 600μm | 0.031 0.80mm | - | No | No SVHC | ROHS3 Compliant | AEC-Q200 | ||
![]() CR1206-FX-3010ELF Bourns Inc. | 316687 |
| Datasheet | 12 Weeks | Tin | Surface Mount | 1206 (3216 Metric) | - | WRAPAROUND | - | - | - | 200V | -55°C~155°C | Tape & Reel (TR) | 2006 | CR1206 | 0.126Lx0.063W 3.20mmx1.60mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | - | ±100ppm/°C | 301Ohm | - | Thick Film | 0.25W 1/4W | - | 250mW | - | TR, PAPER, 7 INCH | 250mW | 1.6mm | Rectangular | FIXED RESISTOR | - | Not | 3216 | - | 1206 | - | - | Moisture Resistant | 762μm | 0.030 0.75mm | 610μm | No | - | ROHS3 Compliant | - | ||
![]() PWR263S-35-3301F Bourns Inc. | 26 | - | Datasheet | 7 Weeks | - | - | TO-263-3, D2Pak (2 Leads + Tab), TO-263AB | YES | GULL WING | SURFACE MOUNT | - | - | 250V | -55°C~155°C | Tube | 2011 | PWR263S-35 | 0.398Lx0.409W 10.10mmx10.40mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±100ppm/°C | 3.3kOhm | Matte Tin (Sn) | Thick Film | - | - | 35W | 250V | - | 35W | 4.5mm | Rectangular | FIXED RESISTOR | PWR263S | - | - | - | - | - | 4140 | Automotive AEC-Q200, Current Sense, Pulse Withstanding | 4.8768mm | 0.192 4.88mm | - | No | No SVHC | ROHS3 Compliant | AEC-Q200 | ||
![]() CRL0805-FW-R330ELF Bourns Inc. | 35 | - | Datasheet | 12 Weeks | Tin | Surface Mount | 0805 (2012 Metric) | - | WRAPAROUND | - | - | - | - | -55°C~125°C | Cut Tape (CT) | 2006 | CRL | 0.079Lx0.049W 2.00mmx1.25mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±200ppm/°C | 330mOhm | - | Thick Film | 0.125W 1/8W | - | 125mW | - | TR, PAPER, 7 INCH | 125mW | 1.25mm | RECTANGULAR PACKAGE | FIXED RESISTOR | CRL0805 | Not | 2012 | - | 0805 | - | - | - | 600μm | 0.024 0.60mm | - | No | No SVHC | ROHS3 Compliant | - | ||
![]() CR0603-FX-1871ELF Bourns Inc. | 9163 | - | Datasheet | 12 Weeks | Tin | Surface Mount | 0603 (1608 Metric) | - | WRAPAROUND | - | - | - | 50V | -55°C~155°C | Tape & Reel (TR) | 2006 | CR0603 | 0.063Lx0.031W 1.60mmx0.80mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | - | ±100ppm/°C | 1.87kOhm | - | Thick Film | 0.1W 1/10W | - | 100mW | - | TR, PAPER, 7 INCH | 100mW | 800μm | Rectangular | FIXED RESISTOR | - | Not | 1608 | 0.1W | 0603 | - | - | Moisture Resistant | 558.8μm | 0.022 0.55mm | 457μm | No | - | ROHS3 Compliant | - | ||
![]() CR0805-FX-6810ELF Bourns Inc. | 644750 |
| Datasheet | 12 Weeks | Tin | Surface Mount | 0805 (2012 Metric) | - | WRAPAROUND | - | - | - | 150V | -55°C~155°C | Tape & Reel (TR) | 2006 | CR0805 | 0.079Lx0.049W 2.00mmx1.25mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±100ppm/°C | 681Ohm | - | Thick Film | 0.125W 1/8W | - | 125mW | - | TR, PAPER, 7 INCH | 125mW | 1.25mm | Rectangular | FIXED RESISTOR | - | Not | 2012 | - | 0805 | - | - | Moisture Resistant | 609.6μm | 0.024 0.60mm | 508μm | - | - | ROHS3 Compliant | - | ||
![]() CR0603-FX-6800ELF Bourns Inc. | 783007 |
| Datasheet | 12 Weeks | Tin | Surface Mount | 0603 (1608 Metric) | - | WRAPAROUND | - | - | - | 50V | -55°C~155°C | Tape & Reel (TR) | 2006 | CR0603 | 0.063Lx0.031W 1.60mmx0.80mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±100ppm/°C | 680Ohm | - | Thick Film | 0.1W 1/10W | - | 100mW | 50V | TR, PAPER, 7 INCH | 100mW | 800μm | Rectangular | FIXED RESISTOR | - | Not | 1608 | 0.1W | 0603 | - | - | Moisture Resistant | 558.8μm | 0.022 0.55mm | 457μm | - | - | ROHS3 Compliant | - | ||
![]() CR0805-FX-1371ELF Bourns Inc. | 395 | - | Datasheet | 12 Weeks | Tin | Surface Mount | 0805 (2012 Metric) | - | WRAPAROUND | - | - | - | 150V | -55°C~155°C | Tape & Reel (TR) | 2006 | CR0805 | 0.079Lx0.049W 2.00mmx1.25mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±100ppm/°C | 1.37kOhm | - | Thick Film | 0.125W 1/8W | - | 125mW | - | TR, PAPER, 7 INCH | 125mW | 1.25mm | Rectangular | FIXED RESISTOR | - | Not | 2012 | - | 0805 | - | - | Moisture Resistant | 609.6μm | 0.024 0.60mm | 508μm | No | - | ROHS3 Compliant | - | ||
![]() CR0603-FX-8201ELF Bourns Inc. | 9400 | - | Datasheet | 12 Weeks | Tin | Surface Mount | 0603 (1608 Metric) | - | WRAPAROUND | - | - | - | 50V | -55°C~155°C | Tape & Reel (TR) | 2006 | CR0603 | 0.063Lx0.031W 1.60mmx0.80mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±100ppm/°C | 8.2kOhm | - | Thick Film | 0.1W 1/10W | - | 100mW | 50V | TR, PAPER, 7 INCH | 100mW | 800μm | Rectangular | FIXED RESISTOR | - | Not | 1608 | 0.1W | 0603 | - | - | Moisture Resistant | 558.8μm | 0.022 0.55mm | 457μm | No | - | ROHS3 Compliant | - | ||
![]() PWR263S-20-27R0F Bourns Inc. | In Stock | - | Datasheet | 6 Weeks | Copper, Tin | - | TO-263-3, D2Pak (2 Leads + Tab), TO-263AB | YES | GULL WING | SURFACE MOUNT | 3 | - | 250V | -55°C~155°C | Tube | 2009 | PWR263S-20 | 0.398Lx0.409W 10.10mmx10.40mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±100ppm/°C | 27Ohm | Matte Tin (Sn) | Thick Film | - | - | 20W | 250V | - | 20W | 15.39mm | Rectangular | FIXED RESISTOR | PWR263S | - | - | - | - | - | - | Automotive AEC-Q200, Current Sense, Pulse Withstanding | 4.8768mm | 0.192 4.88mm | - | No | No SVHC | ROHS3 Compliant | AEC-Q200 | ||
![]() CR1206-FX-1502ELF Bourns Inc. | 2840 | - | Datasheet | 12 Weeks | Tin | Surface Mount | 1206 (3216 Metric) | - | WRAPAROUND | - | - | - | 200V | -55°C~155°C | Tape & Reel (TR) | 2006 | CR1206 | 0.126Lx0.063W 3.20mmx1.60mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±100ppm/°C | 15kOhm | - | Thick Film | 0.25W 1/4W | - | 250mW | 200V | TR, PAPER, 7 INCH | 250mW | 1.6mm | Rectangular | FIXED RESISTOR | - | Not | 3216 | - | 1206 | - | - | Moisture Resistant | 762μm | 0.030 0.75mm | 610μm | No | No SVHC | ROHS3 Compliant | - | ||
![]() PWR263S-35-5R00F Bourns Inc. | 10 | - | Datasheet | 7 Weeks | - | - | TO-263-3, D2Pak (2 Leads + Tab), TO-263AB | YES | GULL WING | SURFACE MOUNT | - | - | 250V | -55°C~155°C | Tube | 2011 | PWR263S-35 | 0.398Lx0.409W 10.10mmx10.40mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±100ppm/°C | 5Ohm | Matte Tin (Sn) | Thick Film | - | - | 35W | 250V | - | 35W | 4.5mm | Rectangular | FIXED RESISTOR | PWR263S | - | - | - | - | - | 4140 | Automotive AEC-Q200, Current Sense, Pulse Withstanding | 10.4mm | 0.192 4.88mm | - | No | No SVHC | ROHS3 Compliant | AEC-Q200 |