- Composition
- Height Seated (Max)
- Moisture Sensitivity Level (MSL)
- Number of Terminations
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Power Rating
- Resistance
- RoHS Status
- Series
Attribute column
Manufacturer
Bourns Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Supplier Device Package | Number of Terminals | Brand | Case Code - in | Case Code - mm | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Number of Elements | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Package Height | Package Length | Package Shape | Package Style | Package Width | Part Life Cycle Code | Product Status | Resistor Values | Risk Rank | RoHS | Rohs Code | Unit Weight | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Composition | Applications | Power (Watts) | HTS Code | Subcategory | Power Rating | Voltage - Rated DC | Packing Method | Max Power Dissipation | Technology | Number of Functions | Depth | Construction | Resistor Type | Reach Compliance Code | Base Part Number | Military Standard | Termination Style | Case Code (Metric) | Rated Power Dissipation (P) | Case Code (Imperial) | Lead Length | Working Voltage | Failure Rate | Lead Spacing | Size Code | Rated Temperature | Number of Resistors | Circuit Type | Product Type | Operating Temperature Range | Element Power Dissipation | Network Type | First Element Resistance | Product | Features | Temperature Coefficient Tracking | Product Category | Height | Height Seated (Max) | Length | Width | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CR0805-JW-473ELF Bourns Inc. | 395 | - | Datasheet | 12 Weeks | Tin | Surface Mount | 0805 (2012 Metric) | - | WRAPAROUND | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 150V | -55°C~155°C | Tape & Reel (TR) | 2006 | CR0805 | 0.079Lx0.049W 2.00mmx1.25mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±200ppm/°C | 47kOhm | - | Thick Film | - | 0.125W 1/8W | - | - | 125mW | 100V | TR, PAPER, 7 INCH | - | - | - | 1.25mm | Rectangular | FIXED RESISTOR | - | - | Not | - | 2012 | - | 0805 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Moisture Resistant | - | - | 500μm | 0.024 0.60mm | - | - | 508μm | No | No SVHC | ROHS3 Compliant | - | ||
![]() CR0402-JW-470GLF Bourns Inc. | 512808 |
| Datasheet | 12 Weeks | Tin | Surface Mount | 0402 (1005 Metric) | - | WRAPAROUND | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50V | -55°C~155°C | Tape & Reel (TR) | 2006 | CR0402 | 0.039Lx0.020W 1.00mmx0.50mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±200ppm/°C | 47Ohm | - | Thick Film | - | 0.063W 1/16W | - | - | 62.5mW | - | TR, PAPER, 7 INCH | - | - | - | 500μm | RECTANGULAR PACKAGE | FIXED RESISTOR | - | - | Not | - | 1005 | - | 0402 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 350μm | 0.016 0.40mm | - | - | 356μm | No | - | ROHS3 Compliant | - | ||
![]() PWR263S-20-R750FE Bourns Inc. | 12 | - | - | - | - | - | TO-263-3, D2Pak (2 Leads + Tab), TO-263AB | - | - | - | - | D2PAK | - | Bourns | TO-263-2 (D2PAK) | TO-263-2 (D2PAK) | 500 | - | Bourns | - | + 155 C | Bourns Inc. | - 55 C | PCB Mount | - | - | - | Tube | - | - | - | - | - | - | - | Active | - | - | Details | - | 0.048043 oz | - | -55°C ~ 155°C | Tube | - | PWR263S-20 | 0.398" L x 0.346" W (10.10mm x 8.80mm) | ±1% | - | - | - | - | 2 | - | - | ±100ppm/°C | 750 mOhms | - | Thick Film | High Power | 20W | - | Resistors | 20 W | - | - | - | Thick Film | - | - | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | Thick Film Resistors | - | - | - | - | Thick Film Resistors SMD | Automotive AEC-Q200, Current Sense, Pulse Withstanding | - | Thick Film Resistors - SMD | 4.5 mm | 0.192" (4.88mm) | 10.4 mm | 10.1 mm | - | - | - | - | AEC-Q200 | ||
![]() PWR263S-20-4R70FE Bourns Inc. | 29 | - | - | - | - | - | TO-263-3, D2Pak (2 Leads + Tab), TO-263AB | - | - | - | - | D2PAK | - | Bourns | TO-263-2 (D2PAK) | TO-263-2 (D2PAK) | 500 | - | Bourns | - | + 155 C | Bourns Inc. | - 55 C | PCB Mount | - | - | - | Tube | - | - | - | - | - | - | - | Active | - | - | Details | - | 0.048043 oz | - | -55°C ~ 155°C | Tube | - | PWR263S-20 | 0.398" L x 0.346" W (10.10mm x 8.80mm) | ±1% | - | - | - | - | 2 | - | - | ±100ppm/°C | 4.7 Ohms | - | Thick Film | High Power | 20W | - | Resistors | 20 W | - | - | - | Thick Film | - | - | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | Thick Film Resistors | - | - | - | - | Thick Film Resistors SMD | Automotive AEC-Q200, Current Sense, Pulse Withstanding | - | Thick Film Resistors - SMD | 4.5 mm | 0.192" (4.88mm) | 10.4 mm | 10.1 mm | - | - | - | - | AEC-Q200 | ||
![]() CR1206-FX-1022ELF Bourns Inc. | 212 | - | Datasheet | 12 Weeks | Tin | Surface Mount | 1206 (3216 Metric) | - | WRAPAROUND | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 200V | -55°C~155°C | Tape & Reel (TR) | 2006 | CR1206 | 0.126Lx0.063W 3.20mmx1.60mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±100ppm/°C | 10.2kOhm | - | Thick Film | - | 0.25W 1/4W | - | - | 250mW | - | TR, PAPER, 7 INCH | 250mW | - | - | 1.6mm | Rectangular | FIXED RESISTOR | - | - | Not | - | 3216 | - | 1206 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Moisture Resistant | - | - | 762μm | 0.030 0.75mm | - | - | 610μm | No | - | ROHS3 Compliant | - | ||
![]() CR0603-FX-3922ELF Bourns Inc. | 3751 | - | Datasheet | 12 Weeks | Tin | Surface Mount | 0603 (1608 Metric) | - | WRAPAROUND | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50V | -55°C~155°C | Tape & Reel (TR) | 2006 | CR0603 | 0.063Lx0.031W 1.60mmx0.80mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±100ppm/°C | 39.2kOhm | - | Thick Film | - | 0.1W 1/10W | - | - | 100mW | 50V | TR, PAPER, 7 INCH | 100mW | - | - | 800μm | Rectangular | FIXED RESISTOR | - | - | Not | - | 1608 | 0.1W | 0603 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Moisture Resistant | - | - | 558.8μm | 0.022 0.55mm | - | - | 457μm | No | - | ROHS3 Compliant | - | ||
![]() PWR263S-20-33R0FE Bourns Inc. | 29 | - | - | - | - | - | TO-263-3, D2Pak (2 Leads + Tab), TO-263AB | - | - | - | - | D2PAK | - | Bourns | TO-263-2 (D2PAK) | TO-263-2 (D2PAK) | 500 | - | Bourns | - | + 155 C | Bourns Inc. | - 55 C | PCB Mount | - | - | - | Tube | - | - | - | - | - | - | - | Active | - | - | Details | - | 0.048043 oz | - | -55°C ~ 155°C | Tube | - | PWR263S-20 | 0.398" L x 0.346" W (10.10mm x 8.80mm) | ±1% | - | - | - | - | 2 | - | - | ±100ppm/°C | 33 Ohms | - | Thick Film | High Power | 20W | - | Resistors | 20 W | - | - | - | Thick Film | - | - | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | Thick Film Resistors | - | - | - | - | Thick Film Resistors SMD | Automotive AEC-Q200, Current Sense, Pulse Withstanding | - | Thick Film Resistors - SMD | 4.5 mm | 0.192" (4.88mm) | 10.4 mm | 10.1 mm | - | - | - | - | AEC-Q200 | ||
![]() PWR263S-20-3300FE Bourns Inc. | 40 | - | - | - | - | - | TO-263-3, D2Pak (2 Leads + Tab), TO-263AB | - | - | - | - | D2PAK | - | Bourns | TO-263-2 (D2PAK) | TO-263-2 (D2PAK) | 500 | - | Bourns | - | + 155 C | Bourns Inc. | - 55 C | PCB Mount | - | - | - | Tube | - | - | - | - | - | - | - | Active | - | - | Details | - | 0.048043 oz | - | -55°C ~ 155°C | Tube | - | PWR263S-20 | 0.398" L x 0.346" W (10.10mm x 8.80mm) | ±1% | - | - | - | - | 2 | - | - | ±100ppm/°C | 330 Ohms | - | Thick Film | High Power | 20W | - | Resistors | 20 W | - | - | - | Thick Film | - | - | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | Thick Film Resistors | - | - | - | - | Thick Film Resistors SMD | Automotive AEC-Q200, Current Sense, Pulse Withstanding | - | Thick Film Resistors - SMD | 4.5 mm | 0.192" (4.88mm) | 10.4 mm | 10.1 mm | - | - | - | - | AEC-Q200 | ||
![]() PWR263S-35-1303F Bourns Inc. | 315 | - | Datasheet | 7 Weeks | - | - | TO-263-3, D2Pak (2 Leads + Tab), TO-263AB | YES | GULL WING | SURFACE MOUNT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 250V | -55°C~155°C | Tube | 2011 | PWR263S-35 | 0.398Lx0.409W 10.10mmx10.40mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±100ppm/°C | 130kOhm | Matte Tin (Sn) | Thick Film | - | - | - | - | 35W | 250V | - | 35W | - | - | 4.5mm | Rectangular | FIXED RESISTOR | - | PWR263S | - | - | - | - | - | - | - | - | - | 4140 | - | - | - | - | - | - | - | - | - | Automotive AEC-Q200, Current Sense, Pulse Withstanding | - | - | 4.8768mm | 0.192 4.88mm | - | - | - | No | No SVHC | ROHS3 Compliant | AEC-Q200 | ||
![]() PWR263S-35-56R0F Bourns Inc. | 333 | - | Datasheet | 7 Weeks | - | - | TO-263-3, D2Pak (2 Leads + Tab), TO-263AB | YES | GULL WING | SURFACE MOUNT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 250V | -55°C~155°C | Tube | 2011 | PWR263S-35 | 0.398Lx0.409W 10.10mmx10.40mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±100ppm/°C | 56Ohm | Matte Tin (Sn) | Thick Film | - | - | - | - | 35W | 250V | - | 35W | - | - | 4.5mm | Rectangular | FIXED RESISTOR | - | PWR263S | - | - | - | - | - | - | - | - | - | 4140 | - | - | - | - | - | - | - | - | - | Automotive AEC-Q200, Current Sense, Pulse Withstanding | - | - | 10.4mm | 0.192 4.88mm | - | - | - | No | No SVHC | ROHS3 Compliant | AEC-Q200 | ||
![]() CR0805-FX-1004ELF Bourns Inc. | 499 |
| Datasheet | 12 Weeks | Tin | Surface Mount | 0805 (2012 Metric) | - | WRAPAROUND | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 150V | -55°C~155°C | Cut Tape (CT) | 2006 | CR0805 | 0.079Lx0.049W 2.00mmx1.25mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±100ppm/°C | 1MOhm | - | Thick Film | - | 0.125W 1/8W | - | - | 125mW | 150V | TR, PAPER, 7 INCH | 125mW | - | - | 1.25mm | Rectangular | FIXED RESISTOR | - | - | Not | - | 2012 | - | 0805 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Moisture Resistant | - | - | 609.6μm | 0.024 0.60mm | - | - | 508μm | No | No SVHC | ROHS3 Compliant | - | ||
![]() CR0603-FX-5101ELF Bourns Inc. | 2326 | - | Datasheet | 12 Weeks | Tin | Surface Mount | 0603 (1608 Metric) | - | WRAPAROUND | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50V | -55°C~155°C | Tape & Reel (TR) | 2006 | CR0603 | 0.063Lx0.031W 1.60mmx0.80mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±100ppm/°C | 5.1kOhm | - | Thick Film | - | 0.1W 1/10W | - | - | 100mW | 50V | TR, PAPER, 7 INCH | - | - | - | 800μm | Rectangular | FIXED RESISTOR | - | - | Not | - | 1608 | 0.1W | 0603 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Moisture Resistant | - | - | 450μm | 0.022 0.55mm | - | - | 457μm | No | No SVHC | ROHS3 Compliant | - | ||
![]() CR0603-FX-5762ELF Bourns Inc. | 14945 | - | Datasheet | 12 Weeks | Tin | Surface Mount | 0603 (1608 Metric) | - | WRAPAROUND | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50V | -55°C~155°C | Tape & Reel (TR) | 2006 | CR0603 | 0.063Lx0.031W 1.60mmx0.80mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±100ppm/°C | 57.6kOhm | - | Thick Film | - | 0.1W 1/10W | - | - | 100mW | - | TR, PAPER, 7 INCH | 100mW | - | - | 800μm | Rectangular | FIXED RESISTOR | - | - | Not | - | 1608 | 0.1W | 0603 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Moisture Resistant | - | - | 558.8μm | 0.022 0.55mm | - | - | 457μm | No | - | ROHS3 Compliant | - | ||
![]() 4604M-102-821LF Bourns, Inc. | In Stock | - | - | - | - | - | SIP-4 | NO | FLAT | THROUGH HOLE MOUNT | 4 | - | 4 | Bourns | - | - | 100 | BOURNS INC | Bourns | 4604M-102-821LF | + 125 C | - | - 55 C | - | 1 | 125 °C | -55 °C | - | SIP, 4010 | 6.35 mm | 10.11 mm | RECTANGULAR PACKAGE | SIP | 2.49 mm | Active | - | 820 Ohms | 5.64 | Details | Yes | 0.016307 oz | - | - | Bulk | - | 4600M | - | 2 % | e1 | Yes | - | - | - | - | - | 100 PPM / C | 820 Ω | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | - | Resistors | - | - | BULK | - | METAL GLAZE/THICK FILM | 2 | - | Conformal Coated | ARRAY/NETWORK RESISTOR | compliant | - | - | SIP | - | 0.6 W | - | 3.3 mm | 100 V | - | 2.54 mm | 4010 | 70 °C | 2 | Isolated | Resistor Networks & Arrays | - 55 C to + 125 C | 0.4 W | ISOLATED | 820 Ω | Networks | - | 50 ppm/°C | Resistor Networks & Arrays | 2.49 mm | - | 10.11 mm | 6.35 mm | - | - | - | - | - | ||
![]() 4604M-102-822LF Bourns, Inc. | In Stock | - | - | - | - | - | SIP-4 | NO | FLAT | THROUGH HOLE MOUNT | 4 | - | 4 | Bourns | - | - | 100 | BOURNS INC | Bourns | 4604M-102-822LF | + 125 C | - | - 55 C | - | 1 | 125 °C | -55 °C | - | SIP, 4010 | 6.35 mm | 10.11 mm | RECTANGULAR PACKAGE | SIP | 2.49 mm | Active | - | 8.2 kOhms | 5.64 | Details | Yes | 0.016307 oz | - | - | Bulk | - | 4600M | - | 2 % | e1 | Yes | - | - | - | - | EAR99 | 100 PPM / C | 8200 Ω | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | 8533.21.00.50 | Resistors | - | - | BULK | - | METAL GLAZE/THICK FILM | 2 | - | Conformal Coated | ARRAY/NETWORK RESISTOR | compliant | - | - | SIP | - | 0.6 W | - | 3.3 mm | 100 V | - | 2.54 mm | 4010 | 70 °C | 2 | Isolated | Resistor Networks & Arrays | - 55 C to + 125 C | 0.4 W | ISOLATED | 8200 Ω | Networks | - | 50 ppm/°C | Resistor Networks & Arrays | 2.49 mm | - | 10.11 mm | 6.35 mm | - | - | - | - | - | ||
![]() 4604M-102-823LF Bourns, Inc. | In Stock | - | - | - | - | - | SIP-4 | NO | FLAT | THROUGH HOLE MOUNT | 4 | - | 4 | Bourns | - | - | 100 | BOURNS INC | Bourns | 4604M-102-823LF | + 125 C | - | - 55 C | - | 1 | 125 °C | -55 °C | - | SIP, 4010 | 6.35 mm | 10.11 mm | RECTANGULAR PACKAGE | SIP | 2.49 mm | Active | - | 82 kOhms | 5.64 | Details | Yes | 0.016307 oz | - | - | Bulk | - | 4600M | - | 2 % | e1 | Yes | - | - | - | - | EAR99 | 100 PPM / C | 82000 Ω | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | 8533.21.00.50 | Resistors | - | - | BULK | - | METAL GLAZE/THICK FILM | 2 | - | Conformal Coated | ARRAY/NETWORK RESISTOR | compliant | - | - | SIP | - | 0.6 W | - | 3.3 mm | 100 V | - | 2.54 mm | 4010 | 70 °C | 2 | Isolated | Resistor Networks & Arrays | - 55 C to + 125 C | 0.4 W | ISOLATED | 82000 Ω | Networks | - | 50 ppm/°C | Resistor Networks & Arrays | 2.49 mm | - | 10.11 mm | 6.35 mm | - | - | - | - | - | ||
![]() 4120R-2-471LF Bourns, Inc. | In Stock | - | - | - | - | - | DIP-20 | NO | FLAT | THROUGH HOLE MOUNT | 20 | - | 20 | Bourns | - | - | 20 | BOURNS INC | Bourns | 4120R-2-471LF | + 125 C | - | - 55 C | - | 19 | 125 °C | -55 °C | - | DIP, | 4.57 mm | 27.05 mm | RECTANGULAR PACKAGE | DIP | 7.87 mm | Active | - | 470 Ohms | 5.64 | Details | Yes | 0.070548 oz | - | - | Tube | - | 4100R | - | 2 % | e3 | Yes | - | - | - | - | EAR99 | 100 PPM / C | 470 Ω | Matte Tin (Sn) | - | - | - | 8533.21.00.60 | Resistors | - | - | - | - | METAL GLAZE/THICK FILM | 1 | - | Molded | ARRAY/NETWORK RESISTOR | not_compliant | - | - | DIP | - | 2.8 W | - | 3.43 mm | 100 V | - | 2.54 mm | - | 70 °C | 19 | Bussed | Resistor Networks & Arrays | - 55 C to + 125 C | 0.125 W | BUSSED | 470 Ω | Networks | - | 50 ppm/°C | Resistor Networks & Arrays | - | - | 27.05 mm | 4.57 mm | - | - | - | - | - | ||
![]() 4120R-2-474LF Bourns, Inc. | In Stock | - | - | - | - | - | DIP-20 | NO | FLAT | THROUGH HOLE MOUNT | 20 | - | 20 | Bourns | - | - | 20 | BOURNS INC | Bourns | 4120R-2-474LF | + 125 C | - | - 55 C | - | 19 | 125 °C | -55 °C | - | DIP, | 4.57 mm | 27.05 mm | RECTANGULAR PACKAGE | DIP | 7.87 mm | Active | - | 470 kOhms | 5.64 | Details | Yes | 0.070548 oz | - | - | Tube | - | 4100R | - | 2 % | e3 | Yes | - | - | - | - | EAR99 | 100 PPM / C | 470000 Ω | Matte Tin (Sn) | - | - | - | 8533.21.00.60 | Resistors | - | - | - | - | METAL GLAZE/THICK FILM | 1 | - | Molded | ARRAY/NETWORK RESISTOR | not_compliant | - | - | DIP | - | 2.8 W | - | 3.43 mm | 100 V | - | 2.54 mm | - | 70 °C | 19 | Bussed | Resistor Networks & Arrays | - 55 C to + 125 C | 0.125 W | BUSSED | 470000 Ω | Networks | - | 50 ppm/°C | Resistor Networks & Arrays | - | - | 27.05 mm | 4.57 mm | - | - | - | - | - | ||
![]() 4120R-2-562LF Bourns, Inc. | In Stock | - | - | - | - | - | DIP-20 | NO | FLAT | THROUGH HOLE MOUNT | 20 | - | 20 | Bourns | - | - | 20 | BOURNS INC | Bourns | 4120R-2-562LF | + 125 C | - | - 55 C | - | 19 | 125 °C | -55 °C | - | DIP, | 4.57 mm | 27.05 mm | RECTANGULAR PACKAGE | DIP | 7.87 mm | Active | - | 5.6 kOhms | 5.64 | Details | Yes | 0.070548 oz | - | - | Tube | - | 4100R | - | 2 % | e3 | Yes | - | - | - | - | EAR99 | 100 PPM / C | 5600 Ω | Matte Tin (Sn) | - | - | - | 8533.21.00.60 | Resistors | - | - | - | - | METAL GLAZE/THICK FILM | 1 | - | Molded | ARRAY/NETWORK RESISTOR | not_compliant | - | - | DIP | - | 2.8 W | - | 3.43 mm | 100 V | - | 2.54 mm | - | 70 °C | 19 | Bussed | Resistor Networks & Arrays | - 55 C to + 125 C | 0.125 W | BUSSED | 5600 Ω | Networks | - | 50 ppm/°C | Resistor Networks & Arrays | - | - | 27.05 mm | 4.57 mm | - | - | - | - | - | ||
![]() 4604M-102-564LF Bourns, Inc. | In Stock | - | - | - | - | - | SIP-4 | NO | FLAT | THROUGH HOLE MOUNT | 4 | - | 4 | Bourns | - | - | 100 | BOURNS INC | Bourns | 4604M-102-564LF | + 125 C | - | - 55 C | - | 1 | 125 °C | -55 °C | - | SIP, 4010 | 6.35 mm | 10.11 mm | RECTANGULAR PACKAGE | SIP | 2.49 mm | Active | - | 560 kOhms | 5.64 | Details | Yes | 0.016307 oz | - | - | Bulk | - | 4600M | - | 2 % | e1 | Yes | - | - | - | - | - | 100 PPM / C | 560000 Ω | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | - | Resistors | - | - | BULK | - | METAL GLAZE/THICK FILM | 2 | - | Conformal Coated | ARRAY/NETWORK RESISTOR | compliant | - | - | SIP | - | 0.6 W | - | 3.3 mm | 100 V | - | 2.54 mm | 4010 | 70 °C | 2 | Isolated | Resistor Networks & Arrays | - 55 C to + 125 C | 0.4 W | ISOLATED | 560000 Ω | Networks | - | 50 ppm/°C | Resistor Networks & Arrays | 2.49 mm | - | 10.11 mm | 6.35 mm | - | - | - | - | - |