- Composition
- Height Seated (Max)
- Moisture Sensitivity Level (MSL)
- Number of Terminations
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Power Rating
- Resistance
- RoHS Status
- Series
Attribute column
Manufacturer
Bourns Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Weight | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Composition | Power (Watts) | Additional Feature | Power Rating | Voltage - Rated DC | Packing Method | Max Power Dissipation | Depth | Construction | Resistor Type | Base Part Number | Military Standard | Case Code (Metric) | Rated Power Dissipation (P) | Case Code (Imperial) | Size Code | Features | Height | Height Seated (Max) | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CR0805-FX-2202ELF Bourns Inc. | 12020 |
| Datasheet | 12 Weeks | Tin | Surface Mount | 0805 (2012 Metric) | - | WRAPAROUND | - | - | - | 150V | -55°C~155°C | Cut Tape (CT) | 2005 | CR0805 | 0.079Lx0.049W 2.00mmx1.25mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±100ppm/°C | 22kOhm | - | Thick Film | 0.125W 1/8W | - | 125mW | 150V | TR, PAPER, 7 INCH | 125mW | 1.25mm | Rectangular | FIXED RESISTOR | - | Not | 2012 | - | 0805 | - | Moisture Resistant | 609.6μm | 0.024 0.60mm | 508μm | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() CRM2512-FX-1001ELF Bourns Inc. | 40 | - | Datasheet | 14 Weeks | Tin | Surface Mount | 2512 (6432 Metric) | - | WRAPAROUND | - | - | - | 300V | -55°C~155°C | Tape & Reel (TR) | 2006 | CRM2512 | 0.248Lx0.122W 6.30mmx3.10mm | ±1% | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | - | ±100ppm/°C | 1kOhm | - | Thick Film | - | - | 2W | 300V | TR, PAPER, 7 INCH | 2W | 3.1mm | - | FIXED RESISTOR | - | Not | 6432 | 2W | 2512 | - | Current Sense | 787.4μm | 0.031 0.80mm | - | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() CST0612-FC-R0005-E Bourns Inc. | 370 |
| Datasheet | 12 Weeks | - | Surface Mount | Nonstandard | - | WRAPAROUND | - | - | - | - | -55°C~170°C | Tape & Reel (TR) | 2006 | CST | 0.120Lx0.065W 3.05mmx1.65mm | ±1% | e2 | yes | Active | 1 (Unlimited) | 4 | Solder | - | ±200ppm/°C | 500μOhm | Tin/Nickel/Copper (Sn/Ni/Cu) | Metal Element | - | - | 1W | - | TR, EMBOSSED, 7 INCH | 1W | 1.65mm | Rectangular | FIXED RESISTOR | CST0612 | - | 1632 | 1W | 0612 | - | Automotive AEC-Q200, Current Sense, Moisture Resistant | 838.2μm | 0.033 0.85mm | - | - | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() CRT1206-BY-1003ELF Bourns Inc. | 74 | - | Datasheet | 12 Weeks | Tin | Surface Mount | 1206 (3216 Metric) | - | WRAPAROUND | - | - | 16.187578mg | 200V | -55°C~155°C | Tape & Reel (TR) | 2006 | CRT | 0.120Lx0.061W 3.05mmx1.55mm | ±0.1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±25ppm/°C | 100kOhm | - | Thin Film | 0.25W 1/4W | PRECISION | 250mW | 150V | TR, PAPER, 7 INCH | 125mW | 1.55mm | RECTANGULAR PACKAGE | FIXED RESISTOR | CRT1206 | Not | 3016 | - | 1206 | - | Current Sense | 550μm | 0.026 0.65mm | - | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() CR0603-FX-3902ELF Bourns Inc. | 49355 |
| Datasheet | 12 Weeks | Tin | Surface Mount | 0603 (1608 Metric) | - | WRAPAROUND | - | - | - | 50V | -55°C~155°C | Tape & Reel (TR) | 2006 | CR0603 | 0.063Lx0.031W 1.60mmx0.80mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±100ppm/°C | 39kOhm | - | Thick Film | 0.1W 1/10W | - | 100mW | 50V | TR, PAPER, 7 INCH | 100mW | 800μm | Rectangular | FIXED RESISTOR | - | Not | 1608 | 0.1W | 0603 | - | Moisture Resistant | 558.8μm | 0.022 0.55mm | 457μm | No | - | ROHS3 Compliant | - | - | ||
![]() CR0603-FX-3923ELF Bourns Inc. | 99615 |
| Datasheet | 12 Weeks | Tin | Surface Mount | 0603 (1608 Metric) | - | WRAPAROUND | - | - | - | 50V | -55°C~155°C | Tape & Reel (TR) | 2006 | CR0603 | 0.063Lx0.031W 1.60mmx0.80mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±100ppm/°C | 392kOhm | - | Thick Film | 0.1W 1/10W | - | 100mW | 50V | TR, PAPER, 7 INCH | 100mW | 800μm | Rectangular | FIXED RESISTOR | - | Not | 1608 | 0.1W | 0603 | - | Moisture Resistant | 558.8μm | 0.022 0.55mm | 457μm | No | - | ROHS3 Compliant | - | - | ||
![]() CR0603-FX-4701ELF Bourns Inc. | 152 | - | Datasheet | 12 Weeks | Tin | Surface Mount | 0603 (1608 Metric) | - | WRAPAROUND | - | - | - | 50V | -55°C~155°C | Cut Tape (CT) | 2006 | CR0603 | 0.063Lx0.031W 1.60mmx0.80mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±100ppm/°C | 4.7kOhm | - | Thick Film | 0.1W 1/10W | - | 100mW | 50V | TR, PAPER, 7 INCH | 100mW | 800μm | Rectangular | FIXED RESISTOR | - | - | 1608 | 0.1W | 0603 | - | Moisture Resistant | 450μm | 0.022 0.55mm | 457μm | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() PWR263S-20-1002F Bourns Inc. | 33 |
| Datasheet | 6 Weeks | Copper, Tin | - | TO-263-3, D2Pak (2 Leads + Tab), TO-263AB | YES | GULL WING | SURFACE MOUNT | - | - | 250V | -55°C~155°C | Tube | 2012 | PWR263S-20 | 0.398Lx0.409W 10.10mmx10.40mm | ±1% | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±100ppm/°C | 10kOhm | Matte Tin (Sn) | Thick Film | - | RATED POWER IS DISSIPATED USING HEATSINK | 20W | 250V | - | 20W | 15.39mm | Rectangular | FIXED RESISTOR | PWR263S | - | - | - | - | 4035 | Automotive AEC-Q200, Current Sense, Pulse Withstanding | 4.8768mm | 0.192 4.88mm | - | No | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() CR0805-FX-1202ELF Bourns Inc. | 7364 |
| Datasheet | 12 Weeks | Tin | Surface Mount | 0805 (2012 Metric) | - | WRAPAROUND | - | - | - | 150V | -55°C~155°C | Tape & Reel (TR) | 2006 | CR0805 | 0.079Lx0.049W 2.00mmx1.25mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±100ppm/°C | 12kOhm | - | Thick Film | 0.125W 1/8W | - | 125mW | 150V | TR, PAPER, 7 INCH | - | 1.25mm | Rectangular | FIXED RESISTOR | - | Not | 2012 | - | 0805 | - | Moisture Resistant | 500μm | 0.024 0.60mm | 508μm | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() CR0603-FX-1201ELF Bourns Inc. | 5000 | - | Datasheet | 12 Weeks | Tin | Surface Mount | 0603 (1608 Metric) | - | WRAPAROUND | - | - | - | 50V | -55°C~155°C | Tape & Reel (TR) | 2006 | CR0603 | 0.063Lx0.031W 1.60mmx0.80mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±100ppm/°C | 1.2kOhm | - | Thick Film | 0.1W 1/10W | - | 100mW | 50V | TR, PAPER, 7 INCH | - | 800μm | Rectangular | FIXED RESISTOR | - | Not | 1608 | 0.1W | 0603 | - | Moisture Resistant | 450μm | 0.022 0.55mm | 457μm | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() CR1206-FX-2670ELF Bourns Inc. | 426419 |
| Datasheet | 12 Weeks | Tin | Surface Mount | 1206 (3216 Metric) | - | WRAPAROUND | - | - | - | 200V | -55°C~155°C | Tape & Reel (TR) | 2006 | CR1206 | 0.126Lx0.063W 3.20mmx1.60mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | - | ±100ppm/°C | 267Ohm | - | Thick Film | 0.25W 1/4W | - | 250mW | - | TR, PAPER, 7 INCH | 250mW | 1.6mm | Rectangular | FIXED RESISTOR | - | Not | 3216 | - | 1206 | - | Moisture Resistant | 762μm | 0.030 0.75mm | 610μm | No | - | ROHS3 Compliant | - | - | ||
![]() CR0603-FX-1802ELF Bourns Inc. | 21285 | - | Datasheet | 12 Weeks | Tin | Surface Mount | 0603 (1608 Metric) | - | WRAPAROUND | - | - | - | 50V | -55°C~155°C | Tape & Reel (TR) | 2006 | CR0603 | 0.063Lx0.031W 1.60mmx0.80mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | - | ±100ppm/°C | 18kOhm | - | Thick Film | 0.1W 1/10W | - | 100mW | 50V | TR, PAPER, 7 INCH | - | 800μm | Rectangular | FIXED RESISTOR | - | Not | 1608 | 0.1W | 0603 | - | Moisture Resistant | 450μm | 0.022 0.55mm | 457μm | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() CR0603-JW-105ELF Bourns Inc. | 23846 | - | Datasheet | 12 Weeks | Tin | Surface Mount | 0603 (1608 Metric) | - | WRAPAROUND | - | - | - | 50V | -55°C~155°C | Cut Tape (CT) | 2006 | CR0603 | 0.063Lx0.031W 1.60mmx0.80mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±200ppm/°C | 1MOhm | - | Thick Film | 0.1W 1/10W | - | 100mW | 50V | TR, PAPER, 7 INCH | 100mW | 800μm | Rectangular | FIXED RESISTOR | - | Not | 1608 | 0.1W | 0603 | - | Moisture Resistant | 558.8μm | 0.022 0.55mm | 457μm | No | - | ROHS3 Compliant | - | - | ||
![]() CR0805-JW-102ELF Bourns Inc. | In Stock | - | Datasheet | 12 Weeks | Tin | Surface Mount | 0805 (2012 Metric) | - | WRAPAROUND | - | - | - | 150V | -55°C~155°C | Cut Tape (CT) | 2006 | CR0805 | 0.079Lx0.049W 2.00mmx1.25mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±200ppm/°C | 1kOhm | - | Thick Film | 0.125W 1/8W | - | 125mW | 150V | TR, PAPER, 7 INCH | 125mW | 1.25mm | Rectangular | FIXED RESISTOR | - | Not | 2012 | - | 0805 | - | Moisture Resistant | 500μm | 0.024 0.60mm | 508μm | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() CR0603-JW-331ELF Bourns Inc. | 471319 |
| Datasheet | 12 Weeks | Tin | Surface Mount | 0603 (1608 Metric) | - | WRAPAROUND | - | - | - | 50V | -55°C~155°C | Tape & Reel (TR) | 2006 | CR0603 | 0.063Lx0.031W 1.60mmx0.80mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | - | ±200ppm/°C | 330Ohm | - | Thick Film | 0.1W 1/10W | - | 100mW | 50V | TR, PAPER, 7 INCH | - | 800μm | Rectangular | FIXED RESISTOR | - | Not | 1608 | 0.1W | 0603 | - | Moisture Resistant | 450μm | 0.022 0.55mm | 457μm | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() CR0603-JW-103ELF Bourns Inc. | In Stock | - | Datasheet | 12 Weeks | Lead, Tin | Surface Mount | 0603 (1608 Metric) | - | WRAPAROUND | - | - | - | 50V | -55°C~155°C | Cut Tape (CT) | 2006 | CR0603 | 0.063Lx0.031W 1.60mmx0.80mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | - | ±200ppm/°C | 10kOhm | Tin (Sn) - with Nickel (Ni) barrier | Thick Film | 0.1W 1/10W | - | 100mW | 50V | TR, PAPER, 7 INCH | 100mW | 800μm | Rectangular | FIXED RESISTOR | - | Not | 1608 | 0.1W | 0603 | - | Moisture Resistant | 450μm | 0.022 0.55mm | 457μm | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() PWR263S-20-3002J Bourns Inc. | 91 |
| Datasheet | 6 Weeks | Copper, Tin | Surface Mount | TO-263-3, D2Pak (2 Leads + Tab), TO-263AB | - | - | - | 3 | - | 250V | -55°C~155°C | Tube | 2012 | PWR263S-20 | 0.398Lx0.409W 10.10mmx10.40mm | ±5% | e3 | - | Active | 1 (Unlimited) | 2 | Gull Wing | EAR99 | ±100ppm/°C | 30kOhm | Matte Tin (Sn) | Thick Film | - | RATED POWER IS DISSIPATED USING HEATSINK | 20W | 250V | - | 20W | 15.39mm | Rectangular | FIXED RESISTOR | PWR263S | Not | - | - | - | - | Automotive AEC-Q200, Current Sense, Pulse Withstanding | 4.8768mm | 0.192 4.88mm | - | No | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() CR1206-FX-1003ELF Bourns Inc. | 310 | - | Datasheet | 12 Weeks | Tin | Surface Mount | 1206 (3216 Metric) | - | WRAPAROUND | - | - | - | 200V | -55°C~155°C | Tape & Reel (TR) | - | CR1206 | 0.126Lx0.063W 3.20mmx1.60mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±100ppm/°C | 100kOhm | - | Thick Film | 0.25W 1/4W | - | 250mW | 200V | TR, PAPER, 7 INCH | 250mW | 1.6mm | Rectangular | FIXED RESISTOR | - | Not | 3216 | - | 1206 | - | Moisture Resistant | 600μm | 0.030 0.75mm | 610μm | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() CR0805-JW-101ELF Bourns Inc. | 787263 |
| Datasheet | 12 Weeks | Tin | Surface Mount | 0805 (2012 Metric) | - | WRAPAROUND | - | - | - | 150V | -55°C~155°C | Cut Tape (CT) | 2006 | CR0805 | 0.079Lx0.049W 2.00mmx1.25mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | - | ±200ppm/°C | 100Ohm | - | Thick Film | 0.125W 1/8W | - | 125mW | 150V | TR, PAPER, 7 INCH | 125mW | 1.25mm | Rectangular | FIXED RESISTOR | - | Not | 2012 | - | 0805 | - | Moisture Resistant | 609.6μm | 0.024 0.60mm | 508μm | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() CR0805-FX-1502ELF Bourns Inc. | 1570 | - | Datasheet | 12 Weeks | Tin | Surface Mount | 0805 (2012 Metric) | - | WRAPAROUND | - | - | - | 150V | -55°C~155°C | Cut Tape (CT) | 2006 | CR0805 | 0.079Lx0.049W 2.00mmx1.25mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±100ppm/°C | 15kOhm | - | Thick Film | 0.125W 1/8W | - | 125mW | 150V | TR, PAPER, 7 INCH | 125mW | 1.25mm | Rectangular | FIXED RESISTOR | - | Not | 2012 | - | 0805 | - | Moisture Resistant | 500μm | 0.024 0.60mm | 508μm | No | No SVHC | ROHS3 Compliant | - | - |