- Composition
- Height Seated (Max)
- Moisture Sensitivity Level (MSL)
- Number of Terminations
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Power Rating
- Resistance
- RoHS Status
- Series
Attribute column
Manufacturer
Bourns Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Supplier Device Package | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Power (Watts) | Additional Feature | Power Rating | Voltage - Rated DC | Packing Method | Max Power Dissipation | Terminal Pitch | Depth | Construction | Resistor Type | Base Part Number | Military Standard | Case Code (Metric) | Rated Power Dissipation (P) | Case Code (Imperial) | Working Voltage | Size Code | Features | Height | Height Seated (Max) | Length | Width | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CR0603-JW-514ELF Bourns Inc. | In Stock | - | Datasheet | 12 Weeks | Tin | Surface Mount | 0603 (1608 Metric) | - | WRAPAROUND | - | - | 50V | -55°C~155°C | Tape & Reel (TR) | 2006 | CR0603 | 0.063Lx0.031W 1.60mmx0.80mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±200ppm/°C | 510kOhm | - | - | - | Thick Film | 0.1W 1/10W | - | 100mW | - | TR, PAPER, 7 INCH | 100mW | - | 800μm | Rectangular | FIXED RESISTOR | - | Not | 1608 | 0.1W | 0603 | - | - | Moisture Resistant | 558.8μm | 0.022 0.55mm | - | - | 457μm | No | - | ROHS3 Compliant | - | ||
![]() CR1206-FX-2701ELF Bourns Inc. | In Stock | - | Datasheet | 12 Weeks | Tin | Surface Mount | 1206 (3216 Metric) | - | WRAPAROUND | - | - | 200V | -55°C~155°C | Tape & Reel (TR) | 2006 | CR1206 | 0.126Lx0.063W 3.20mmx1.60mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±100ppm/°C | 2.7kOhm | - | - | - | Thick Film | 0.25W 1/4W | - | 250mW | 200V | TR, PAPER, 7 INCH | 250mW | - | 1.6mm | Rectangular | FIXED RESISTOR | - | Not | 3216 | - | 1206 | - | - | Moisture Resistant | 762μm | 0.030 0.75mm | - | - | 610μm | No | - | ROHS3 Compliant | - | ||
![]() PWR263S-35-3R90FE Bourns Inc. | In Stock | - | Datasheet | 6 Weeks | - | - | TO-263-3, D2Pak (2 Leads + Tab), TO-263AB | - | - | - | D2PAK | - | -55°C~155°C | Tape & Reel (TR) | - | PWR263S-35 | 0.398Lx0.409W 10.10mmx10.40mm | ±1% | - | - | Active | 1 (Unlimited) | 2 | - | - | ±100ppm/°C | 3.9Ohms | - | 155°C | -55°C | Thick Film | 35W | - | - | - | - | 35W | - | - | - | - | PWR263S | - | - | - | - | - | - | Automotive AEC-Q200, Current Sense, Pulse Withstanding | 4.8768mm | 0.192 4.88mm | 10.1092mm | 10.3886mm | - | - | - | ROHS3 Compliant | AEC-Q200 | ||
![]() CR0402-JW-331GLF Bourns Inc. | 957924 |
| Datasheet | 12 Weeks | Tin | Surface Mount | 0402 (1005 Metric) | - | WRAPAROUND | - | - | 50V | -55°C~155°C | Tape & Reel (TR) | 2006 | CR0402 | 0.039Lx0.020W 1.00mmx0.50mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±200ppm/°C | 330Ohm | - | - | - | Thick Film | 0.063W 1/16W | - | 62.5mW | - | TR, PAPER, 7 INCH | - | - | 500μm | RECTANGULAR PACKAGE | FIXED RESISTOR | - | Not | 1005 | - | 0402 | - | - | - | 350μm | 0.016 0.40mm | - | - | 356μm | No | - | ROHS3 Compliant | - | ||
![]() CR0805-JW-165ELF Bourns Inc. | In Stock | - | Datasheet | 12 Weeks | Tin | Surface Mount | 0805 (2012 Metric) | - | WRAPAROUND | - | - | 150V | -55°C~155°C | Tape & Reel (TR) | 2006 | CR0805 | 0.079Lx0.049W 2.00mmx1.25mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±200ppm/°C | 1.6MOhm | - | - | - | Thick Film | 0.125W 1/8W | - | 125mW | - | TR, PAPER, 7 INCH | 125mW | - | 1.25mm | Rectangular | FIXED RESISTOR | - | Not | 2012 | - | 0805 | - | - | Moisture Resistant | 609.6μm | 0.024 0.60mm | - | - | 508μm | No | - | ROHS3 Compliant | - | ||
![]() CR0603-JW-755ELF Bourns Inc. | In Stock | - | Datasheet | 12 Weeks | Tin | Surface Mount | 0603 (1608 Metric) | - | WRAPAROUND | - | - | 50V | -55°C~155°C | Tape & Reel (TR) | 2006 | CR0603 | 0.063Lx0.031W 1.60mmx0.80mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | - | ±200ppm/°C | 7.5MOhm | - | - | - | Thick Film | 0.1W 1/10W | - | 100mW | - | TR, PAPER, 7 INCH | 100mW | - | 800μm | Rectangular | FIXED RESISTOR | - | Not | 1608 | 0.1W | 0603 | - | - | Moisture Resistant | 558.8μm | 0.022 0.55mm | - | - | 457μm | - | - | ROHS3 Compliant | - | ||
![]() CRM1206-FX-R820ELF Bourns Inc. | In Stock | - | Datasheet | 14 Weeks | - | - | 1206 (3216 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | 675mV | -55°C~155°C | Tape & Reel (TR) | 2006 | CRM1206 | 0.122Lx0.063W 3.10mmx1.60mm | ±1% | e3 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | ±100ppm/°C | 820mOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Thick Film | 0.5W 1/2W | - | 500mW | 675mV | TR, 7 INCH | - | - | 1.6mm | Rectangular | FIXED RESISTOR | - | Not | 3216 | 0.5W | 1206 | - | - | Current Sense | - | 0.026 0.65mm | - | - | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() CR0402-JW-471GLF Bourns Inc. | 431684 |
| Datasheet | 12 Weeks | Tin | Surface Mount | 0402 (1005 Metric) | - | WRAPAROUND | - | - | 50V | -55°C~155°C | Tape & Reel (TR) | 2006 | CR0402 | 0.039Lx0.020W 1.00mmx0.50mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±200ppm/°C | 470Ohm | - | - | - | Thick Film | 0.063W 1/16W | - | 62.5mW | - | TR, PAPER, 7 INCH | - | - | 500μm | RECTANGULAR PACKAGE | FIXED RESISTOR | - | Not | 1005 | - | 0402 | - | - | - | 350μm | 0.016 0.40mm | - | - | 356μm | No | - | ROHS3 Compliant | - | ||
![]() CR1206-FX-51R1ELF Bourns Inc. | 725770 |
| Datasheet | 12 Weeks | Tin | Surface Mount | 1206 (3216 Metric) | - | WRAPAROUND | - | - | 200V | -55°C~155°C | Tape & Reel (TR) | 2006 | CR1206 | 0.126Lx0.063W 3.20mmx1.60mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±100ppm/°C | 51.1Ohm | - | - | - | Thick Film | 0.25W 1/4W | - | 250mW | - | TR, PAPER, 7 INCH | 250mW | - | 1.6mm | Rectangular | FIXED RESISTOR | - | Not | 3216 | - | 1206 | - | - | Moisture Resistant | 762μm | 0.030 0.75mm | - | - | 610μm | No | - | ROHS3 Compliant | - | ||
![]() CR0603-FX-39R0ELF Bourns Inc. | 662516 |
| Datasheet | 12 Weeks | Tin | Surface Mount | 0603 (1608 Metric) | - | WRAPAROUND | - | - | 50V | -55°C~155°C | Tape & Reel (TR) | 2006 | CR0603 | 0.063Lx0.031W 1.60mmx0.80mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±100ppm/°C | 39Ohm | - | - | - | Thick Film | 0.1W 1/10W | - | 100mW | - | TR, PAPER, 7 INCH | 100mW | - | 800μm | Rectangular | FIXED RESISTOR | - | Not | 1608 | 0.1W | 0603 | - | - | Moisture Resistant | 558.8μm | 0.022 0.55mm | - | - | 457μm | No | - | ROHS3 Compliant | - | ||
![]() PWR2615W1500JE Bourns Inc. | In Stock | - | Datasheet | 14 Weeks | Tin | - | 2615 J-Lead | - | - | - | - | 58V | -55°C~275°C | Tape & Reel (TR) | 2011 | PWR2615 | 0.260Lx0.154W 6.60mmx3.90mm | ±5% | - | - | Active | 2 (1 Year) | 2 | SMD/SMT | - | ±20ppm/°C | 150Ohms | - | 275°C | -55°C | Wirewound | 1W | - | 1W | - | - | 1W | - | 3.9mm | - | - | PWR2615 | Not | 6639 | - | 2615 | - | - | Current Sense, Moisture Resistant, Pulse Withstanding | 3.6068mm | 0.142 3.60mm | 6.6mm | 3.9116mm | - | No | - | ROHS3 Compliant | - | ||
![]() CR0603-FX-3323ELF Bourns Inc. | In Stock | - | Datasheet | 12 Weeks | Tin | Surface Mount | 0603 (1608 Metric) | - | WRAPAROUND | - | - | 50V | -55°C~155°C | Tape & Reel (TR) | 2006 | CR0603 | 0.063Lx0.031W 1.60mmx0.80mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | - | ±100ppm/°C | 332kOhm | - | - | - | Thick Film | 0.1W 1/10W | - | 100mW | 50V | TR, PAPER, 7 INCH | 100mW | - | 800μm | Rectangular | FIXED RESISTOR | - | Not | 1608 | 0.1W | 0603 | - | - | Moisture Resistant | 558.8μm | 0.022 0.55mm | - | - | 457μm | No | - | ROHS3 Compliant | - | ||
![]() CR0805-FX-1241ELF Bourns Inc. | 1727 | - | Datasheet | 12 Weeks | Tin | Surface Mount | 0805 (2012 Metric) | - | WRAPAROUND | - | - | 150V | -55°C~155°C | Tape & Reel (TR) | 2006 | CR0805 | 0.079Lx0.049W 2.00mmx1.25mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±100ppm/°C | 1.24kOhm | - | - | - | Thick Film | 0.125W 1/8W | - | 125mW | - | TR, PAPER, 7 INCH | 125mW | - | 1.25mm | Rectangular | FIXED RESISTOR | - | Not | 2012 | - | 0805 | - | - | Moisture Resistant | 609.6μm | 0.024 0.60mm | - | - | 508μm | No | - | ROHS3 Compliant | - | ||
![]() CR0402-FX-33R0GLF Bourns Inc. | 522911 |
| Datasheet | 12 Weeks | Tin | Surface Mount | 0402 (1005 Metric) | - | WRAPAROUND | - | - | 50V | -55°C~155°C | Cut Tape (CT) | 2006 | CR0402 | 0.039Lx0.020W 1.00mmx0.50mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±100ppm/°C | 33Ohm | - | - | - | Thick Film | 0.063W 1/16W | - | 63mW | 50V | TR, PAPER, 7 INCH | - | - | 500μm | RECTANGULAR PACKAGE | FIXED RESISTOR | - | Not | 1005 | - | 0402 | - | - | - | 350μm | 0.016 0.40mm | - | - | 356μm | No | - | ROHS3 Compliant | - | ||
![]() PWR2615W1000JE Bourns Inc. | In Stock | - | Datasheet | 14 Weeks | Tin | - | 2615 J-Lead | YES | WRAPAROUND | SURFACE MOUNT | - | 58V | -55°C~275°C | Tape & Reel (TR) | 2011 | PWR2615 | 0.260Lx0.154W 6.60mmx3.90mm | ±5% | e3 | yes | Active | 2 (1 Year) | 2 | SMD/SMT | EAR99 | ±20ppm/°C | 100Ohm | - | - | - | Wirewound | - | - | 1W | - | TR, Embossed Plastic | 1W | - | 3.9mm | Rectangular | FIXED RESISTOR | - | Not | 6639 | 1W | 2615 | - | - | Current Sense, Moisture Resistant, Pulse Withstanding | 3.6068mm | 0.142 3.60mm | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() PWR4525WR750FE Bourns Inc. | In Stock | - | Datasheet | 14 Weeks | Tin | - | 4525 J-Lead | YES | WRAPAROUND | SURFACE MOUNT | - | 173V | -55°C~275°C | Tape & Reel (TR) | 2011 | PWR4525 | 0.449Lx0.252W 11.40mmx6.40mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±150ppm/°C | 750mOhm | - | - | - | Wirewound | - | - | 2W | - | TR, Embossed Plastic | 2W | - | 6.4mm | Rectangular | FIXED RESISTOR | - | Not | - | 2W | 4525 | - | - | Current Sense, Moisture Resistant, Pulse Withstanding | 5.0038mm | 0.197 5.00mm | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() CRS1206-FX-1001ELF Bourns Inc. | 720 |
| Datasheet | 14 Weeks | - | Surface Mount | 1206 (3216 Metric) | - | WRAPAROUND | - | - | 400V | -55°C~155°C | Tape & Reel (TR) | 2008 | CRS | 0.122Lx0.063W 3.10mmx1.60mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | - | ±100ppm/°C | 1kOhm | Tin (Sn) - with Nickel (Ni) barrier | - | - | Thick Film | 0.5W 1/2W | - | 500mW | 400V | TR, EMBOSSED, 7 INCH | 500mW | - | - | RECTANGULAR PACKAGE | FIXED RESISTOR | CRS1206 | - | 3016 | 0.5W | 1206 | 400V | - | High Voltage, Pulse Withstanding | 660.4μm | 0.026 0.65mm | - | - | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() CR2512-JW-153ELF Bourns Inc. | In Stock | - | Datasheet | 12 Weeks | - | Surface Mount | 2512 (6432 Metric) | - | WRAPAROUND | - | - | - | -55°C~155°C | Tape & Reel (TR) | 2006 | CR2512 | 0.248Lx0.122W 6.30mmx3.10mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | - | - | ±200ppm/°C | 15kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Thick Film | - | - | 1W | - | TR, EMBOSSED PLASTIC, 7 INCH | 1W | - | 3.1mm | Rectangular | FIXED RESISTOR | - | Not | - | 1W | - | - | - | - | 762μm | 0.030 0.75mm | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() CR0402-JW-105GLF Bourns Inc. | In Stock | - | Datasheet | 12 Weeks | Tin | Surface Mount | 0402 (1005 Metric) | - | WRAPAROUND | - | - | 50V | -55°C~155°C | Tape & Reel (TR) | 2006 | CR0402 | 0.039Lx0.020W 1.00mmx0.50mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±200ppm/°C | 1MOhm | - | - | - | Thick Film | 0.063W 1/16W | - | 63mW | 50V | TR, PAPER, 7 INCH | 63mW | - | 500μm | RECTANGULAR PACKAGE | FIXED RESISTOR | - | Not | 1005 | - | 0402 | - | - | - | 406.4μm | 0.016 0.40mm | - | - | 356μm | No | - | ROHS3 Compliant | - | ||
![]() PWR263S-20-1000F Bourns Inc. | In Stock | - | Datasheet | 6 Weeks | Copper, Tin | Surface Mount | TO-263-3, D2Pak (2 Leads + Tab), TO-263AB | - | - | - | - | 250V | -55°C~155°C | Tube | 2009 | PWR263S-20 | 0.398Lx0.409W 10.10mmx10.40mm | ±1% | e3 | - | Active | 1 (Unlimited) | 2 | Gull Wing | EAR99 | ±100ppm/°C | 100Ohm | Matte Tin (Sn) | - | - | Thick Film | - | RATED POWER IS DISSIPATED USING HEATSINK | 20W | 250V | - | 20W | 5.08mm | 15.39mm | Rectangular | FIXED RESISTOR | PWR263S | - | - | - | - | - | 4035 | Automotive AEC-Q200, Current Sense, Pulse Withstanding | 4.8768mm | 0.192 4.88mm | - | - | - | No | No SVHC | ROHS3 Compliant | AEC-Q200 |