- Composition
- Height Seated (Max)
- Moisture Sensitivity Level (MSL)
- Number of Terminations
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Power Rating
- Resistance
- RoHS Status
- Series
Attribute column
Manufacturer
Bourns Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Weight | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Composition | Power (Watts) | Additional Feature | Power Rating | Voltage - Rated DC | Packing Method | Max Power Dissipation | Depth | Construction | Resistor Type | Reach Compliance Code | Base Part Number | Military Standard | Case Code (Metric) | Rated Power Dissipation (P) | Case Code (Imperial) | Working Voltage | Features | Height | Height Seated (Max) | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CRL1206-FW-R750ELF Bourns Inc. | In Stock | - | Datasheet | 12 Weeks | Tin | Surface Mount | 1206 (3216 Metric) | - | WRAPAROUND | - | - | 10.007382mg | - | -55°C~125°C | Tape & Reel (TR) | 2006 | CRL | 0.126Lx0.063W 3.20mmx1.60mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±200ppm/°C | 750mOhm | - | Thick Film | 0.25W 1/4W | - | 250mW | - | TR, PAPER, 7 INCH | - | 1.6mm | RECTANGULAR PACKAGE | FIXED RESISTOR | - | CRL1206 | - | 3216 | - | 1206 | 0.433V | - | 600μm | 0.028 0.70mm | - | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() CRF2512-JV-R002ELF Bourns Inc. | In Stock | - | Datasheet | - | Tin | Surface Mount | 2512 (6432 Metric) | - | WRAPAROUND | - | - | - | - | -55°C~170°C | Tape & Reel (TR) | 2006 | CRF | 0.252Lx0.126W 6.40mmx3.20mm | ±5% | e2 | yes | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | - | ±275ppm/°C | 2mOhm | - | Metal Element | - | PRECISION | 2W | - | TR, EMBOSSED, 7 INCH | - | 3.2mm | Chip | FIXED RESISTOR | - | CRF2512 | Not | 6432 | 2W | 2512 | - | Automotive AEC-Q200, Current Sense, Moisture Resistant | 600μm | 0.031 0.80mm | - | No | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() PWR163S-25-30R0JE Bourns Inc. | In Stock | - | Datasheet | 7 Weeks | - | - | TO-252-3, DPak (2 Leads + Tab), SC-63 | YES | GULL WING | SURFACE MOUNT | - | - | - | -55°C~155°C | Tape & Reel (TR) | - | PWR163 | 0.320Lx0.324W 8.13mmx8.22mm | ±5% | e3 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | ±100ppm/°C | 30Ohm | Tin (Sn) | Thick Film | - | - | 25W | - | TR | 25W | - | Rectangular | FIXED RESISTOR | - | PWR163S | - | - | - | - | - | Automotive AEC-Q200, Current Sense, Pulse Withstanding | 2.794mm | 0.125 3.17mm | - | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() CR0402-JW-122GLF Bourns Inc. | In Stock | - | Datasheet | 12 Weeks | Tin | Surface Mount | 0402 (1005 Metric) | - | WRAPAROUND | - | - | - | 50V | -55°C~155°C | Tape & Reel (TR) | 2006 | CR0402 | 0.039Lx0.020W 1.00mmx0.50mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±200ppm/°C | 1.2kOhm | - | Thick Film | 0.063W 1/16W | - | 62.5mW | - | TR, PAPER, 7 INCH | 63mW | 500μm | RECTANGULAR PACKAGE | FIXED RESISTOR | - | - | Not | 1005 | - | 0402 | - | - | 406.4μm | 0.016 0.40mm | 356μm | No | - | ROHS3 Compliant | - | - | ||
![]() CHV1206-FX-1004ELF Bourns Inc. | 40 |
| Datasheet | 14 Weeks | - | Surface Mount | 1206 (3216 Metric) | - | WRAPAROUND | - | - | - | 1.6kV | -55°C~155°C | Tape & Reel (TR) | 2014 | CHV | 0.122Lx0.063W 3.10mmx1.60mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | - | ±100ppm/°C | 1MOhm | Tin (Sn) - with Nickel (Ni) barrier | Thick Film | 0.25W 1/4W | - | 250mW | 1.6kV | TR, PAPER, 7 INCH | 250mW | 1.6mm | Rectangular | FIXED RESISTOR | - | CHV1206 | - | 3216 | - | 1206 | 1.6kV | High Voltage | 660.4μm | 0.026 0.65mm | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() CR0603-JW-363ELF Bourns Inc. | In Stock | - | Datasheet | 12 Weeks | Tin | Surface Mount | 0603 (1608 Metric) | - | WRAPAROUND | - | - | - | 50V | -55°C~155°C | Tape & Reel (TR) | 2006 | CR0603 | 0.063Lx0.031W 1.60mmx0.80mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±200ppm/°C | 36kOhm | - | Thick Film | 0.1W 1/10W | - | 100mW | - | TR, PAPER, 7 INCH | 100mW | - | Rectangular | FIXED RESISTOR | - | - | - | 1608 | 0.1W | 0603 | - | Moisture Resistant | 558.8μm | 0.022 0.55mm | 457μm | No | - | ROHS3 Compliant | - | - | ||
![]() CR1206-FX-2490ELF Bourns Inc. | 709191 |
| Datasheet | 12 Weeks | Tin | Surface Mount | 1206 (3216 Metric) | - | WRAPAROUND | - | - | - | 200V | -55°C~155°C | Tape & Reel (TR) | 2006 | CR1206 | 0.126Lx0.063W 3.20mmx1.60mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±100ppm/°C | 249Ohm | - | Thick Film | 0.25W 1/4W | - | 250mW | 200V | TR, PAPER, 7 INCH | 250mW | 1.6mm | Rectangular | FIXED RESISTOR | - | - | Not | 3216 | - | 1206 | - | Moisture Resistant | 762μm | 0.030 0.75mm | 610μm | No | - | ROHS3 Compliant | - | - | ||
![]() PWR263S-20-3R00J Bourns Inc. | In Stock | - | Datasheet | 6 Weeks | Copper, Tin | - | TO-263-3, D2Pak (2 Leads + Tab), TO-263AB | YES | GULL WING | SURFACE MOUNT | 3 | - | 250V | -55°C~155°C | Tube | 2009 | PWR263S-20 | 0.398Lx0.409W 10.10mmx10.40mm | ±5% | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±100ppm/°C | 3Ohm | Matte Tin (Sn) | Thick Film | - | RATED POWER IS DISSIPATED USING HEATSINK | 20W | 250V | - | 20W | 15.39mm | Rectangular | FIXED RESISTOR | - | PWR263S | - | - | - | - | - | Automotive AEC-Q200, Current Sense, Pulse Withstanding | 4.8768mm | 0.192 4.88mm | - | No | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() CSS2H-3920K-2L00FE Bourns Inc. | In Stock | - | Datasheet | 14 Weeks | - | - | 3920 (1052 Metric) | - | - | - | - | - | - | -55°C~170°C | Tape & Reel (TR) | - | CSS2H-3920 | 0.394Lx0.205W 10.00mmx5.20mm | ±1% | - | yes | Active | 1 (Unlimited) | 2 | - | - | ±50ppm/°C | 2mOhm | - | Metal Element | 6W | - | - | - | - | - | - | - | FIXED RESISTOR | unknown | CSS2H | - | - | - | - | - | Current Sense, Moisture Resistant | - | 0.020 0.51mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() PWR4525W1R50JE Bourns Inc. | In Stock | - | Datasheet | 14 Weeks | - | - | 4525 J-Lead | YES | WRAPAROUND | SURFACE MOUNT | - | - | 173V | -55°C~275°C | Tape & Reel (TR) | 2011 | PWR4525 | 0.449Lx0.252W 11.40mmx6.40mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±50ppm/°C | 1.5Ohm | Matte Tin (Sn) | Wirewound | - | - | 2W | - | TR, Embossed Plastic | - | - | Rectangular | FIXED RESISTOR | - | - | - | - | 2W | 4525 | - | Current Sense, Moisture Resistant, Pulse Withstanding | 4.6mm | 0.197 5.00mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() CR0603-FX-2400ELF Bourns Inc. | 837899 |
| Datasheet | 12 Weeks | Tin | Surface Mount | 0603 (1608 Metric) | - | WRAPAROUND | - | - | - | 50V | -55°C~155°C | Tape & Reel (TR) | 2006 | CR0603 | 0.063Lx0.031W 1.60mmx0.80mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±100ppm/°C | 240Ohm | - | Thick Film | 0.1W 1/10W | - | 100mW | 50V | TR, PAPER, 7 INCH | 100mW | 800μm | Rectangular | FIXED RESISTOR | - | - | Not | 1608 | 0.1W | 0603 | - | Moisture Resistant | 558.8μm | 0.022 0.55mm | 457μm | No | - | ROHS3 Compliant | - | - | ||
![]() CR0603-FX-8452ELF Bourns Inc. | In Stock | - | Datasheet | 12 Weeks | Tin | Surface Mount | 0603 (1608 Metric) | - | WRAPAROUND | - | - | - | 50V | -55°C~155°C | Tape & Reel (TR) | 2006 | CR0603 | 0.063Lx0.031W 1.60mmx0.80mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±100ppm/°C | 84.5kOhm | - | Thick Film | 0.1W 1/10W | - | 100mW | 50V | TR, PAPER, 7 INCH | 100mW | 800μm | Rectangular | FIXED RESISTOR | - | - | Not | 1608 | 0.1W | 0603 | - | Moisture Resistant | 558.8μm | 0.022 0.55mm | 457μm | No | - | ROHS3 Compliant | - | - | ||
![]() PWR163S-25-56R0F Bourns Inc. | In Stock | - | Datasheet | 6 Weeks | - | - | TO-252-3, DPak (2 Leads + Tab), SC-63 | YES | GULL WING | SURFACE MOUNT | - | - | - | -55°C~155°C | Tube | 2010 | PWR163 | 0.320Lx0.324W 8.13mmx8.22mm | ±1% | e3 | - | Active | 1 (Unlimited) | 2 | - | - | ±100ppm/°C | 56Ohm | Tin (Sn) | Thick Film | - | - | 25W | 250V | - | 25W | - | Rectangular | FIXED RESISTOR | - | PWR163S | - | - | - | - | - | Automotive AEC-Q200, Current Sense, Pulse Withstanding | 2.794mm | 0.125 3.17mm | - | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() CHV2512-FX-1003ELF Bourns Inc. | 500 |
| Datasheet | 14 Weeks | - | Surface Mount | 2512 (6432 Metric) | - | WRAPAROUND | - | - | - | 4kV | -55°C~155°C | Tape & Reel (TR) | 2014 | CHV | 0.252Lx0.126W 6.40mmx3.20mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | - | ±100ppm/°C | 100kOhm | Tin (Sn) - with Nickel (Ni) barrier | Thick Film | - | - | 1W | 4kV | TR, PAPER, 7 INCH | 1W | 3.2mm | Rectangular | FIXED RESISTOR | - | CHV2512 | - | 6432 | 1W | 2512 | 4kV | High Voltage | 762μm | 0.030 0.75mm | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() CR0805-FX-6802ELF Bourns Inc. | In Stock | - | Datasheet | 12 Weeks | Tin | Surface Mount | 0805 (2012 Metric) | - | WRAPAROUND | - | - | - | 150V | -55°C~155°C | Tape & Reel (TR) | 2006 | CR0805 | 0.079Lx0.049W 2.00mmx1.25mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±100ppm/°C | 68kOhm | - | Thick Film | 0.125W 1/8W | - | 125mW | 150V | TR, PAPER, 7 INCH | 125mW | 1.25mm | Rectangular | FIXED RESISTOR | - | - | Not | 2012 | - | 0805 | - | Moisture Resistant | 609.6μm | 0.024 0.60mm | 508μm | No | - | ROHS3 Compliant | - | - | ||
![]() CRM0805-FX-R910ELF Bourns Inc. | In Stock | - | Datasheet | 14 Weeks | - | - | 0805 (2012 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | - | 477mV | -55°C~155°C | Tape & Reel (TR) | 2006 | CRM0805 | 0.079Lx0.047W 2.00mmx1.20mm | ±1% | e3 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | ±100ppm/°C | 910mOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | Thick Film | 0.25W 1/4W | - | 250mW | 477mV | TR, 7 INCH | - | 1.2mm | Rectangular | FIXED RESISTOR | - | - | Not | 2012 | - | 0805 | - | Current Sense | - | 0.024 0.60mm | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() PWR5322W7R50JE Bourns Inc. | In Stock | - | Datasheet | 14 Weeks | - | Surface Mount | 5322 J-Lead | - | WRAPAROUND | - | - | - | - | -55°C~155°C | Tape & Reel (TR) | 2012 | PWR5322 | 0.532Lx0.217W 13.50mmx5.50mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | ±50ppm/°C | 7.5Ohm | Matte Tin (Sn) | Wirewound | - | - | 3W | - | TR, 13 INCH | 3W | - | Rectangular | FIXED RESISTOR | - | - | - | - | 3W | - | - | Current Sense, Pulse Withstanding | 6.1722mm | 0.243 6.16mm | - | - | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() CR0603-JW-305ELF Bourns Inc. | In Stock | - | Datasheet | 12 Weeks | Tin | Surface Mount | 0603 (1608 Metric) | - | WRAPAROUND | - | - | - | 50V | -55°C~155°C | Tape & Reel (TR) | 2006 | CR0603 | 0.063Lx0.031W 1.60mmx0.80mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | - | ±200ppm/°C | 3MOhm | - | Thick Film | 0.1W 1/10W | - | 100mW | - | TR, PAPER, 7 INCH | 100mW | - | Rectangular | FIXED RESISTOR | - | - | - | 1608 | 0.1W | 0603 | - | Moisture Resistant | 558.8μm | 0.022 0.55mm | 457μm | No | - | ROHS3 Compliant | - | - | ||
![]() CR0201-FW-2002GLF Bourns Inc. | In Stock | - | Datasheet | 12 Weeks | Tin | Surface Mount | 0201 (0603 Metric) | - | WRAPAROUND | - | - | - | 25V | -55°C~125°C | Tape & Reel (TR) | 2006 | CR0201 | 0.024Lx0.012W 0.60mmx0.30mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±200ppm/°C | 20kOhm | - | Thick Film | 0.05W 1/20W | - | 50mW | - | TR, PAPER, 7 INCH | 50mW | 300μm | RECTANGULAR PACKAGE | FIXED RESISTOR | - | - | Not | 0603 | 0.05W | 0201 | - | - | 254μm | 0.010 0.26mm | - | No | - | ROHS3 Compliant | - | - | ||
![]() CRM2512-FX-2000ELF Bourns Inc. | In Stock | - | Datasheet | 14 Weeks | - | - | 2512 (6432 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | -55°C~155°C | Tape & Reel (TR) | 2006 | CRM2512 | 0.248Lx0.122W 6.30mmx3.10mm | ±1% | e3 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | ±100ppm/°C | 200Ohm | Matte Tin (Sn) - with Nickel (Ni) barrier | Thick Film | - | - | 2W | 300V | TR, PAPER, 7 INCH | 2W | - | - | FIXED RESISTOR | - | - | - | - | 2W | - | - | Current Sense | 787.4μm | 0.031 0.80mm | - | - | - | ROHS3 Compliant | - | - |