- Composition
- Height Seated (Max)
- Moisture Sensitivity Level (MSL)
- Number of Terminations
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Power Rating
- Resistance
- RoHS Status
- Series
Attribute column
Manufacturer
Bourns Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Package / Case | Terminal Shape | Number of Pins | Supplier Device Package | Weight | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Power (Watts) | Power Rating | Voltage - Rated DC | Packing Method | Max Power Dissipation | Depth | Construction | Resistor Type | Base Part Number | Military Standard | Case Code (Metric) | Rated Power Dissipation (P) | Case Code (Imperial) | Features | Height | Height Seated (Max) | Length | Width | Thickness | Radiation Hardening | REACH SVHC | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CRM2512-FZ-R050ELF Bourns Inc. | In Stock | - | Datasheet | 13 Weeks | - | Surface Mount | 2512 (6432 Metric) | - | - | 2512 | - | - | -55°C~155°C | Tape & Reel (TR) | 2006 | CRM2512 | 0.248Lx0.122W 6.30mmx3.10mm | ±1% | - | - | Active | 1 (Unlimited) | 2 | - | - | ±150ppm/°C | 50mOhms | - | 155°C | -55°C | Thick Film | 2W | 2W | - | - | 2W | - | - | - | CRM2512 | - | - | - | - | Current Sense | 787.4μm | 0.031 0.80mm | 6.2992mm | 3.0988mm | - | - | - | ROHS3 Compliant | ||
![]() CR0805-FX-12R0GLF Bourns Inc. | 513935 |
| Datasheet | 11 Weeks | Tin | Surface Mount | 0805 (2012 Metric) | - | - | 0805 | - | 150V | -55°C~155°C | Tape & Reel (TR) | 2006 | CR0805 | 0.079Lx0.049W 2.00mmx1.25mm | ±1% | - | - | Discontinued | 1 (Unlimited) | 2 | SMD/SMT | - | ±100ppm/°C | 12Ohms | - | 155°C | -55°C | Thick Film | 0.125W 1/8W | 125mW | - | - | 125mW | - | - | - | CR0805 | - | 2012 | - | 0805 | Moisture Resistant | 609.6μm | 0.024 0.60mm | 2.0066mm | 1.2446mm | 508μm | No | - | ROHS3 Compliant | ||
![]() CR0805-FX-39R2GLF Bourns Inc. | 395986 |
| Datasheet | 13 Weeks | Tin | Surface Mount | 0805 (2012 Metric) | - | - | 0805 | - | 150V | -55°C~155°C | Tape & Reel (TR) | 2006 | CR0805 | 0.079Lx0.049W 2.00mmx1.25mm | ±1% | - | - | Discontinued | 1 (Unlimited) | 2 | SMD/SMT | - | ±100ppm/°C | 39.2Ohms | - | 155°C | -55°C | Thick Film | 0.125W 1/8W | 125mW | - | - | 125mW | 1.25mm | - | - | CR0805 | Not | 2012 | - | 0805 | Moisture Resistant | 609.6μm | 0.024 0.60mm | 2mm | 1.2446mm | 508μm | No | - | ROHS3 Compliant | ||
![]() CR0805-FX-68R1GLF Bourns Inc. | 379335 |
| Datasheet | 13 Weeks | Tin | Surface Mount | 0805 (2012 Metric) | - | - | 0805 | - | 150V | -55°C~155°C | Tape & Reel (TR) | 2006 | CR0805 | 0.079Lx0.049W 2.00mmx1.25mm | ±1% | - | - | Discontinued | 1 (Unlimited) | 2 | SMD/SMT | - | ±100ppm/°C | 68.1Ohms | - | 155°C | -55°C | Thick Film | 0.125W 1/8W | 125mW | - | - | 125mW | 1.25mm | - | - | CR0805 | Not | 2012 | - | 0805 | Moisture Resistant | 609.6μm | 0.024 0.60mm | 2mm | 1.2446mm | 508μm | No | - | ROHS3 Compliant | ||
![]() CR0805-FX-6200GLF Bourns Inc. | 366739 |
| Datasheet | 11 Weeks | Tin | Surface Mount | 0805 (2012 Metric) | - | - | 0805 | 5.499807mg | 150V | -55°C~155°C | Tape & Reel (TR) | 2006 | CR0805 | 0.079Lx0.049W 2.00mmx1.25mm | ±1% | - | - | Discontinued | 1 (Unlimited) | 2 | SMD/SMT | - | ±100ppm/°C | 620Ohms | - | 155°C | -55°C | Thick Film | 0.125W 1/8W | 125mW | - | - | 125mW | 1.25mm | - | - | CR0805 | Not | 2012 | - | 0805 | Moisture Resistant | 609.6μm | 0.024 0.60mm | 2mm | 1.2446mm | 508μm | No | - | ROHS3 Compliant | ||
![]() CR0805-FX-35R7GLF Bourns Inc. | 829198 |
| Datasheet | 12 Weeks | Tin | Surface Mount | 0805 (2012 Metric) | - | - | 0805 | 5.499807mg | 150V | -55°C~155°C | Tape & Reel (TR) | 2006 | CR0805 | 0.079Lx0.049W 2.00mmx1.25mm | ±1% | - | - | Discontinued | 1 (Unlimited) | 2 | SMD/SMT | - | ±100ppm/°C | 35.7Ohms | - | 155°C | -55°C | Thick Film | 0.125W 1/8W | 125mW | - | - | 125mW | - | - | - | CR0805 | - | 2012 | - | 0805 | Moisture Resistant | 609.6μm | 0.024 0.60mm | 2.0066mm | 1.2446mm | 508μm | No | - | ROHS3 Compliant | ||
![]() CR0805-JW-203GLF Bourns Inc. | In Stock | - | Datasheet | 11 Weeks | Tin | Surface Mount | 0805 (2012 Metric) | - | - | 0805 | 5.499807mg | 150V | -55°C~155°C | Tape & Reel (TR) | 2006 | CR0805 | 0.079Lx0.049W 2.00mmx1.25mm | ±5% | - | - | Discontinued | 1 (Unlimited) | 2 | SMD/SMT | - | ±200ppm/°C | 20kOhms | - | 155°C | -55°C | Thick Film | 0.125W 1/8W | 125mW | - | - | 125mW | 1.25mm | - | - | CR0805 | Not | 2012 | - | 0805 | Moisture Resistant | 609.6μm | 0.024 0.60mm | 2mm | 1.25mm | 508μm | No | - | ROHS3 Compliant | ||
![]() CR0805-JW-183GLF Bourns Inc. | In Stock | - | Datasheet | 11 Weeks | Tin | Surface Mount | 0805 (2012 Metric) | - | - | 0805 | 5.499807mg | 150V | -55°C~155°C | Tape & Reel (TR) | 2006 | CR0805 | 0.079Lx0.049W 2.00mmx1.25mm | ±5% | - | - | Discontinued | 1 (Unlimited) | 2 | SMD/SMT | - | ±200ppm/°C | 18kOhms | - | 155°C | -55°C | Thick Film | 0.125W 1/8W | 125mW | - | - | 125mW | 1.25mm | - | - | CR0805 | Not | 2012 | - | 0805 | Moisture Resistant | 609.6μm | 0.024 0.60mm | 2mm | 1.2446mm | 508μm | No | - | ROHS3 Compliant | ||
![]() CR0805-JW-330GLF Bourns Inc. | 804752 |
| Datasheet | 11 Weeks | Tin | Surface Mount | 0805 (2012 Metric) | - | - | 0805 | - | 150V | -55°C~155°C | Tape & Reel (TR) | 2006 | CR0805 | 0.079Lx0.049W 2.00mmx1.25mm | ±5% | - | - | Discontinued | 1 (Unlimited) | 2 | SMD/SMT | - | ±200ppm/°C | 33Ohms | - | 155°C | -55°C | Thick Film | 0.125W 1/8W | 125mW | - | - | 125mW | 1.25mm | - | - | CR0805 | Not | 2012 | - | 0805 | Moisture Resistant | 609.6μm | 0.024 0.60mm | 2mm | 1.2446mm | 508μm | No | - | ROHS3 Compliant | ||
![]() CR0603-J/-000ELF Bourns Inc. | 4 | - | Datasheet | 12 Weeks | Tin | Surface Mount | 0603 (1608 Metric) | - | 2 | 0603 | - | 50V | -55°C~155°C | Cut Tape (CT) | 2006 | CR0603 | 0.063Lx0.031W 1.60mmx0.80mm | Jumper | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | - | 100 ppm/°C | 0Ohms | - | 155°C | -55°C | Thick Film | 0.1W 1/10W | 100mW | 50V | - | 100mW | 800μm | - | - | CR0603 | Not | 1608 | - | 0603 | Moisture Resistant | 450μm | 0.022 0.55mm | 1.6mm | 800μm | 457μm | No | No SVHC | ROHS3 Compliant | ||
![]() CRM2512-JX-R820ELF Bourns Inc. | In Stock | - | Datasheet | 14 Weeks | - | - | 2512 (6432 Metric) | - | - | - | - | - | -55°C~155°C | Tape & Reel (TR) | 2006 | CRM2512 | 0.248Lx0.122W 6.30mmx3.10mm | ±5% | e3 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | ±100ppm/°C | 820mOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Thick Film | - | 2W | 1.349V | TR, 7 Inch | - | - | Chip | FIXED RESISTOR | - | - | - | 2W | - | Current Sense | - | 0.031 0.80mm | - | - | - | - | - | ROHS3 Compliant | ||
![]() CR0805-FX-37R4GLF Bourns Inc. | 831664 |
| Datasheet | 11 Weeks | Tin | Surface Mount | 0805 (2012 Metric) | - | - | 0805 | 5.499807mg | 150V | -55°C~155°C | Tape & Reel (TR) | 2006 | CR0805 | 0.079Lx0.049W 2.00mmx1.25mm | ±1% | - | - | Discontinued | 1 (Unlimited) | 2 | SMD/SMT | - | ±100ppm/°C | 37.4Ohms | - | 155°C | -55°C | Thick Film | 0.125W 1/8W | 125mW | - | - | 125mW | 1.25mm | - | - | CR0805 | Not | 2012 | - | 0805 | Moisture Resistant | 609.6μm | 0.024 0.60mm | 2mm | 1.25mm | 508μm | No | - | ROHS3 Compliant | ||
![]() CR0805-FX-49R9GLF Bourns Inc. | 581530 |
| Datasheet | 11 Weeks | Tin | Surface Mount | 0805 (2012 Metric) | - | - | 0805 | - | 150V | -55°C~155°C | Tape & Reel (TR) | 2006 | CR0805 | 0.079Lx0.049W 2.00mmx1.25mm | ±1% | - | - | Discontinued | 1 (Unlimited) | 2 | SMD/SMT | - | ±100ppm/°C | 49.9Ohms | - | 155°C | -55°C | Thick Film | 0.125W 1/8W | 125mW | - | - | - | 1.25mm | - | - | CR0805 | Not | 2012 | - | 0805 | Moisture Resistant | 500μm | 0.024 0.60mm | 2mm | 1.25mm | 508μm | No | - | ROHS3 Compliant | ||
![]() CR0805-FX-9760GLF Bourns Inc. | 597057 |
| Datasheet | 11 Weeks | Tin | Surface Mount | 0805 (2012 Metric) | - | - | 0805 | - | 150V | -55°C~155°C | Tape & Reel (TR) | 2006 | CR0805 | 0.079Lx0.049W 2.00mmx1.25mm | ±1% | - | - | Discontinued | 1 (Unlimited) | 2 | SMD/SMT | - | ±100ppm/°C | 976Ohms | - | 155°C | -55°C | Thick Film | 0.125W 1/8W | 125mW | - | - | 125mW | 1.25mm | - | - | CR0805 | Not | 2012 | - | 0805 | Moisture Resistant | 609.6μm | 0.024 0.60mm | 2mm | 1.25mm | 508μm | No | - | ROHS3 Compliant | ||
![]() CR0805-JW-220GLF Bourns Inc. | 906896 |
| Datasheet | 11 Weeks | Tin | Surface Mount | 0805 (2012 Metric) | - | - | 0805 | - | 150V | -55°C~155°C | Tape & Reel (TR) | 2006 | CR0805 | 0.079Lx0.049W 2.00mmx1.25mm | ±5% | - | - | Discontinued | 1 (Unlimited) | 2 | SMD/SMT | - | ±200ppm/°C | 22Ohms | - | 155°C | -55°C | Thick Film | 0.125W 1/8W | 125mW | - | - | 125mW | 1.25mm | - | - | CR0805 | Not | 2012 | - | 0805 | Moisture Resistant | 609.6μm | 0.024 0.60mm | 2mm | 1.25mm | 508μm | No | - | ROHS3 Compliant | ||
![]() CR0805-FX-3570GLF Bourns Inc. | 571424 |
| Datasheet | 11 Weeks | Tin | Surface Mount | 0805 (2012 Metric) | - | - | 0805 | - | 150V | -55°C~155°C | Tape & Reel (TR) | 2006 | CR0805 | 0.079Lx0.049W 2.00mmx1.25mm | ±1% | - | - | Discontinued | 1 (Unlimited) | 2 | SMD/SMT | - | ±100ppm/°C | 357Ohms | - | 155°C | -55°C | Thick Film | 0.125W 1/8W | 125mW | - | - | 125mW | - | - | - | CR0805 | - | 2012 | - | 0805 | Moisture Resistant | 609.6μm | 0.024 0.60mm | 2.0066mm | 1.2446mm | 508μm | No | - | ROHS3 Compliant | ||
![]() CR0805-JW-182GLF Bourns Inc. | In Stock | - | Datasheet | 11 Weeks | Tin | Surface Mount | 0805 (2012 Metric) | - | - | 0805 | - | 150V | -55°C~155°C | Tape & Reel (TR) | 2006 | CR0805 | 0.079Lx0.049W 2.00mmx1.25mm | ±5% | - | - | Discontinued | 1 (Unlimited) | 2 | SMD/SMT | - | ±200ppm/°C | 1.8kOhms | - | 155°C | -55°C | Thick Film | 0.125W 1/8W | 125mW | - | - | 125mW | 1.25mm | - | - | CR0805 | Not | 2012 | - | 0805 | Moisture Resistant | 609.6μm | 0.024 0.60mm | 2mm | 1.2446mm | 508μm | No | - | ROHS3 Compliant | ||
![]() CR0402-FX-47R5GLF Bourns Inc. | 712989 |
| Datasheet | 12 Weeks | Tin | Surface Mount | 0402 (1005 Metric) | WRAPAROUND | - | - | - | 50V | -55°C~155°C | Tape & Reel (TR) | 2006 | CR0402 | 0.039Lx0.020W 1.00mmx0.50mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±100ppm/°C | 47.5Ohm | - | - | - | Thick Film | 0.063W 1/16W | 62.5mW | - | TR, PAPER, 7 INCH | 63mW | 500μm | RECTANGULAR PACKAGE | FIXED RESISTOR | - | Not | 1005 | - | 0402 | - | 406.4μm | 0.016 0.40mm | - | - | 356μm | No | - | ROHS3 Compliant | ||
![]() CR1206-FX-3320ELF Bourns Inc. | 346003 |
| Datasheet | 12 Weeks | Tin | Surface Mount | 1206 (3216 Metric) | WRAPAROUND | - | - | - | 200V | -55°C~155°C | Tape & Reel (TR) | 2006 | CR1206 | 0.126Lx0.063W 3.20mmx1.60mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±100ppm/°C | 332Ohm | - | - | - | Thick Film | 0.25W 1/4W | 250mW | - | TR, PAPER, 7 INCH | 250mW | - | Rectangular | FIXED RESISTOR | - | - | 3216 | - | 1206 | Moisture Resistant | 762μm | 0.030 0.75mm | - | - | 610μm | No | - | ROHS3 Compliant | ||
![]() CRM2512-JX-R510ELF Bourns Inc. | 9349 | - | Datasheet | 14 Weeks | - | - | 2512 (6432 Metric) | - | - | - | - | - | -55°C~155°C | Tape & Reel (TR) | 2006 | CRM2512 | 0.248Lx0.122W 6.30mmx3.10mm | ±5% | e3 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | ±100ppm/°C | 510mOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Thick Film | - | 2W | 1.349V | TR, 7 Inch | - | - | Chip | FIXED RESISTOR | - | - | - | 2W | - | Current Sense | - | 0.031 0.80mm | - | - | - | - | - | ROHS3 Compliant |