- Composition
- Height Seated (Max)
- Moisture Sensitivity Level (MSL)
- Number of Terminations
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Power Rating
- Resistance
- RoHS Status
- Series
Attribute column
Manufacturer
Bourns Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Supplier Device Package | Weight | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Power (Watts) | Additional Feature | Power Rating | Packing Method | Max Power Dissipation | Depth | Construction | Resistor Type | Base Part Number | Military Standard | Case Code (Metric) | Rated Power Dissipation (P) | Case Code (Imperial) | Working Voltage | Features | Height | Height Seated (Max) | Length | Width | Thickness | Radiation Hardening | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PWR4525NR082JE Bourns Inc. | In Stock | - | Datasheet | 17 Weeks | - | - | 4525 J-Lead | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | -55°C~275°C | Tape & Reel (TR) | 2011 | PWR4525 | 0.449Lx0.252W 11.40mmx6.40mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | ±150ppm/°C | 82mOhm | Matte Tin (Sn) | - | - | Wirewound | - | - | - | TR, Embossed Plastic | 2W | - | Rectangular | FIXED RESISTOR | - | - | - | 2W | - | 173V | Current Sense, Moisture Resistant, Non-Inductive, Pulse Withstanding | 5.0038mm | 0.197 5.00mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() CRF2512-FZ-R007ELF Bourns Inc. | 1335 | - | Datasheet | 12 Weeks | - | - | 2512 (6432 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | -55°C~170°C | Tape & Reel (TR) | - | CRF | 0.252Lx0.126W 6.40mmx3.20mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | - | - | ±50ppm/°C | 7mOhm | Tin (Sn) - with Nickel (Ni) barrier | - | - | Metal Element | - | PRECISION | 2W | TR, EMBOSSED, 7 INCH | 2W | - | - | FIXED RESISTOR | CRF2512 | - | - | 2W | - | - | Automotive AEC-Q200, Current Sense, Moisture Resistant | - | 0.031 0.80mm | - | - | - | - | ROHS3 Compliant | AEC-Q200 | ||
![]() CR1206-FX-2802ELFF Bourns Inc. | In Stock | - | - | - | - | - | 1206 (3216 Metric) | - | - | - | 1206 | - | - | -55°C~155°C | Tape & Reel (TR) | - | CR1206 | 0.126Lx0.063W 3.20mmx1.60mm | ±1% | - | - | Active | 1 (Unlimited) | 2 | - | - | ±100ppm/°C | 28kOhms | - | 155°C | -55°C | Thick Film | 0.25W 1/4W | - | - | - | 250mW | - | - | - | CR1206 | - | - | - | - | - | Moisture Resistant | 762μm | 0.030 0.75mm | 3.2004mm | 1.6002mm | - | - | ROHS3 Compliant | - | ||
![]() CR0402-FX-2872GLF Bourns Inc. | In Stock | - | Datasheet | 12 Weeks | Tin | Surface Mount | 0402 (1005 Metric) | - | WRAPAROUND | - | - | 652.039032μg | 50V | -55°C~155°C | Tape & Reel (TR) | 2006 | CR0402 | 0.039Lx0.020W 1.00mmx0.50mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±100ppm/°C | 28.7kOhm | - | - | - | Thick Film | 0.063W 1/16W | - | 62.5mW | TR, PAPER, 7 INCH | 63mW | - | RECTANGULAR PACKAGE | FIXED RESISTOR | - | - | 1005 | - | 0402 | - | - | 406.4μm | 0.016 0.40mm | - | - | 356μm | No | ROHS3 Compliant | - | ||
![]() CRF2512-JX-R003ELF Bourns Inc. | In Stock | - | Datasheet | - | - | Surface Mount | 2512 (6432 Metric) | - | WRAPAROUND | - | - | 40.511469mg | - | -55°C~170°C | Tape & Reel (TR) | 2006 | CRF | 0.252Lx0.126W 6.40mmx3.20mm | ±5% | e3 | yes | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | - | ±100ppm/°C | 3mOhm | TIN | - | - | Metal Element | - | PRECISION | 2W | TR, EMBOSSED, 7 INCH | 2W | 3.2mm | - | FIXED RESISTOR | CRF2512 | Not | 6432 | 2W | 2512 | - | Automotive AEC-Q200, Current Sense, Moisture Resistant | 787.4μm | 0.031 0.80mm | - | - | - | - | ROHS3 Compliant | AEC-Q200 | ||
![]() CR1206-FX-4703GLF Bourns Inc. | In Stock | - | Datasheet | 13 Weeks | Tin | Surface Mount | 1206 (3216 Metric) | - | - | - | 1206 | 10.007382mg | 200V | -55°C~155°C | Tape & Reel (TR) | 2006 | CR1206 | 0.126Lx0.063W 3.20mmx1.60mm | ±1% | - | - | Discontinued | 1 (Unlimited) | 2 | SMD/SMT | - | ±100ppm/°C | 470kOhms | - | 155°C | -55°C | Thick Film | 0.25W 1/4W | - | 250mW | - | 250mW | - | - | - | CR1206 | - | 3216 | - | 1206 | - | Moisture Resistant | 762μm | 0.030 0.75mm | 3.2004mm | 1.6mm | 610μm | No | ROHS3 Compliant | - | ||
![]() CR1206-FX-22R0GLF Bourns Inc. | 685426 |
| Datasheet | 11 Weeks | Tin | Surface Mount | 1206 (3216 Metric) | - | - | - | 1206 | - | 200V | -55°C~155°C | Tape & Reel (TR) | 2006 | CR1206 | 0.126Lx0.063W 3.20mmx1.60mm | ±1% | - | - | Discontinued | 1 (Unlimited) | 2 | SMD/SMT | - | ±100ppm/°C | 22Ohms | - | 155°C | -55°C | Thick Film | 0.25W 1/4W | - | 250mW | - | 250mW | 1.6mm | - | - | CR1206 | Not | 3216 | - | 1206 | - | Moisture Resistant | 762μm | 0.030 0.75mm | 3.2004mm | 1.6002mm | 610μm | No | ROHS3 Compliant | - | ||
![]() CR1206-FX-1200GLF Bourns Inc. | 668628 |
| Datasheet | 11 Weeks | Tin | Surface Mount | 1206 (3216 Metric) | - | - | - | 1206 | - | 200V | -55°C~155°C | Tape & Reel (TR) | 2006 | CR1206 | 0.126Lx0.063W 3.20mmx1.60mm | ±1% | - | - | Discontinued | 1 (Unlimited) | 2 | SMD/SMT | - | ±100ppm/°C | 120Ohms | - | 155°C | -55°C | Thick Film | 0.25W 1/4W | - | 250mW | - | 250mW | - | - | - | CR1206 | - | 3216 | - | 1206 | - | Moisture Resistant | 762μm | 0.030 0.75mm | 3.2004mm | 1.6mm | 610μm | No | ROHS3 Compliant | - | ||
![]() CR0603-FX-43R2GLF Bourns Inc. | 709548 |
| Datasheet | 12 Weeks | Tin | Surface Mount | 0603 (1608 Metric) | - | - | - | 0603 | 2.012816mg | 50V | -55°C~155°C | Tape & Reel (TR) | 2008 | CR0603 | 0.063Lx0.031W 1.60mmx0.80mm | ±1% | - | - | Discontinued | 1 (Unlimited) | 2 | SMD/SMT | - | ±100ppm/°C | 43.2Ohms | - | 155°C | -55°C | Thick Film | 0.1W 1/10W | - | 100mW | - | 100mW | - | - | - | CR0603 | - | 1608 | - | 0603 | - | Moisture Resistant | 558.8μm | 0.022 0.55mm | 1.6002mm | 800μm | 457μm | No | ROHS3 Compliant | - | ||
![]() CR0603-FX-2940GLF Bourns Inc. | 896541 |
| Datasheet | - | Tin | Surface Mount | 0603 (1608 Metric) | - | - | - | 0603 | - | 50V | -55°C~155°C | Tape & Reel (TR) | 2008 | CR0603 | 0.063Lx0.031W 1.60mmx0.80mm | ±1% | - | - | Discontinued | 1 (Unlimited) | 2 | SMD/SMT | - | ±100ppm/°C | 294Ohms | - | 155°C | -55°C | Thick Film | 0.1W 1/10W | - | 100mW | - | 100mW | 800μm | - | - | CR0603 | Not | 1608 | - | 0603 | - | Moisture Resistant | 558.8μm | 0.022 0.55mm | 1.6mm | 800μm | 457μm | No | ROHS3 Compliant | - | ||
![]() CR0603-JW-274GLF Bourns Inc. | In Stock | - | Datasheet | 11 Weeks | - | Surface Mount | 0603 (1608 Metric) | - | - | - | 0603 | - | 50V | -55°C~155°C | Tape & Reel (TR) | 2006 | CR0603 | 0.063Lx0.031W 1.60mmx0.80mm | ±5% | - | - | Discontinued | 1 (Unlimited) | 2 | SMD/SMT | - | ±200ppm/°C | 270kOhms | - | 155°C | -55°C | Thick Film | 0.1W 1/10W | - | 100mW | - | 100mW | 800μm | - | - | CR0603 | Not | 1608 | - | 0603 | - | Moisture Resistant | 558.8μm | 0.022 0.55mm | 1.6002mm | 787.4μm | 457μm | - | ROHS3 Compliant | - | ||
![]() CR0603-JW-180GLF Bourns Inc. | 537197 |
| Datasheet | 11 Weeks | Tin | Surface Mount | 0603 (1608 Metric) | - | - | - | 0603 | 2.012816mg | 50V | -55°C~155°C | Tape & Reel (TR) | 2006 | CR0603 | 0.063Lx0.031W 1.60mmx0.80mm | ±5% | - | - | Discontinued | 1 (Unlimited) | 2 | SMD/SMT | - | ±200ppm/°C | 18Ohms | - | 155°C | -55°C | Thick Film | 0.1W 1/10W | - | 100mW | - | 100mW | - | - | - | CR0603 | - | 1608 | - | 0603 | - | Moisture Resistant | 558.8μm | 0.022 0.55mm | 1.6002mm | 800μm | 457μm | No | ROHS3 Compliant | - | ||
![]() CRL0603-JW-3R00ELF Bourns Inc. | 601213 |
| Datasheet | - | Tin | Surface Mount | 0603 (1608 Metric) | - | WRAPAROUND | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2006 | CRL | 0.063Lx0.031W 1.60mmx0.80mm | ±5% | e3 | yes | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±200ppm/°C | 3Ohm | - | - | - | Thick Film | 0.1W 1/10W | - | 100mW | TR, PAPER, 7 INCH | 100mW | - | Chip | FIXED RESISTOR | CRL0603 | - | 1608 | 0.1W | 0603 | - | - | 558.8μm | 0.022 0.55mm | - | - | - | No | ROHS3 Compliant | - | ||
![]() CR0603-JW-360GLF Bourns Inc. | 639741 |
| Datasheet | 11 Weeks | Tin | Surface Mount | 0603 (1608 Metric) | - | - | - | 0603 | - | 50V | -55°C~155°C | Tape & Reel (TR) | 2006 | CR0603 | 0.063Lx0.031W 1.60mmx0.80mm | ±5% | - | - | Discontinued | 1 (Unlimited) | 2 | SMD/SMT | - | ±200ppm/°C | 36Ohms | - | 155°C | -55°C | Thick Film | 0.1W 1/10W | - | 100mW | - | 100mW | 800μm | - | - | CR0603 | Not | 1608 | - | 0603 | - | Moisture Resistant | 558.8μm | 0.022 0.55mm | 1.6002mm | 787.4μm | 457μm | No | ROHS3 Compliant | - | ||
![]() CRL0603-JW-3R90ELF Bourns Inc. | 781704 |
| Datasheet | - | Tin | Surface Mount | 0603 (1608 Metric) | - | WRAPAROUND | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2006 | CRL | 0.063Lx0.031W 1.60mmx0.80mm | ±5% | e3 | yes | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±200ppm/°C | 3.9Ohm | - | - | - | Thick Film | 0.1W 1/10W | - | 100mW | TR, PAPER, 7 INCH | 100mW | - | Chip | FIXED RESISTOR | CRL0603 | - | 1608 | 0.1W | 0603 | - | - | 558.8μm | 0.022 0.55mm | - | - | - | No | ROHS3 Compliant | - | ||
![]() CR0805-FX-1780GLF Bourns Inc. | 722905 |
| Datasheet | 11 Weeks | Tin | Surface Mount | 0805 (2012 Metric) | - | - | - | 0805 | - | 150V | -55°C~155°C | Tape & Reel (TR) | 2006 | CR0805 | 0.079Lx0.049W 2.00mmx1.25mm | ±1% | - | - | Discontinued | 1 (Unlimited) | 2 | SMD/SMT | - | ±100ppm/°C | 178Ohms | - | 155°C | -55°C | Thick Film | 0.125W 1/8W | - | 125mW | - | - | 1.25mm | - | - | CR0805 | Not | 2012 | - | 0805 | - | Moisture Resistant | 500μm | 0.024 0.60mm | 2mm | 1.25mm | 508μm | No | ROHS3 Compliant | - | ||
![]() CR0805-FX-4321GLF Bourns Inc. | In Stock | - | Datasheet | 13 Weeks | Tin | Surface Mount | 0805 (2012 Metric) | - | - | - | 0805 | - | 150V | -55°C~155°C | Tape & Reel (TR) | 2006 | CR0805 | 0.079Lx0.049W 2.00mmx1.25mm | ±1% | - | - | Discontinued | 1 (Unlimited) | 2 | SMD/SMT | - | ±100ppm/°C | 4.32kOhms | - | 155°C | -55°C | Thick Film | 0.125W 1/8W | - | 125mW | - | - | 1.25mm | - | - | CR0805 | Not | 2012 | - | 0805 | - | Moisture Resistant | 500μm | 0.024 0.60mm | 2mm | 1.25mm | 508μm | No | ROHS3 Compliant | - | ||
![]() CR0805-FX-7501GLF Bourns Inc. | In Stock | - | Datasheet | 13 Weeks | Tin | Surface Mount | 0805 (2012 Metric) | - | - | - | 0805 | - | 150V | -55°C~155°C | Tape & Reel (TR) | 2006 | CR0805 | 0.079Lx0.049W 2.00mmx1.25mm | ±1% | - | - | Discontinued | 1 (Unlimited) | 2 | SMD/SMT | - | ±100ppm/°C | 7.5kOhms | - | 155°C | -55°C | Thick Film | 0.125W 1/8W | - | 125mW | - | 125mW | 1.25mm | - | - | CR0805 | Not | 2012 | - | 0805 | - | Moisture Resistant | 609.6μm | 0.024 0.60mm | 2.0066mm | 1.2446mm | 508μm | No | ROHS3 Compliant | - | ||
![]() CR0805-FX-51R0GLF Bourns Inc. | 959118 |
| Datasheet | 11 Weeks | Tin | Surface Mount | 0805 (2012 Metric) | - | - | - | 0805 | - | 150V | -55°C~155°C | Tape & Reel (TR) | 2006 | CR0805 | 0.079Lx0.049W 2.00mmx1.25mm | ±1% | - | - | Discontinued | 1 (Unlimited) | 2 | SMD/SMT | - | ±100ppm/°C | 51Ohms | - | 155°C | -55°C | Thick Film | 0.125W 1/8W | - | 125mW | - | - | 1.25mm | - | - | CR0805 | Not | 2012 | - | 0805 | - | Moisture Resistant | 500μm | 0.024 0.60mm | 2mm | 1.25mm | 508μm | No | ROHS3 Compliant | - | ||
![]() CR0805-FX-42R2GLF Bourns Inc. | 921235 |
| Datasheet | 13 Weeks | Tin | Surface Mount | 0805 (2012 Metric) | - | - | - | 0805 | - | 150V | -55°C~155°C | Tape & Reel (TR) | 2006 | CR0805 | 0.079Lx0.049W 2.00mmx1.25mm | ±1% | - | - | Discontinued | 1 (Unlimited) | 2 | SMD/SMT | - | ±100ppm/°C | 42.2Ohms | - | 155°C | -55°C | Thick Film | 0.125W 1/8W | - | 125mW | - | 125mW | 1.25mm | - | - | CR0805 | Not | 2012 | - | 0805 | - | Moisture Resistant | 609.6μm | 0.024 0.60mm | 2mm | 1.25mm | 508μm | No | ROHS3 Compliant | - |